Optical System Design

System Design Examples

To illustrate how lens designs for the thermal infrared look and work, we show in Figs. 12.24 through 12.31 designs for an f/2 LWIR lens 25 mm in diameter covering a field of view of 2.5 . The materials include germanium, AMTIR 1, zinc sulfide, and zinc selenide. We show for each design a layout, the transverse ray aberration curves on axis and at 2.5 off axis. Also tabulated is the design prescription data along with the rms wavefront error, which is the average of the axis, 1.25 off axis and 2.5 off axis. With these data you can set up these designs and work with them as you wish. Do note that there is no consideration given to cold stop efficiency in these examples.


Figure 12.24: Single-Element Germanium Lens, f/2 50-mm Focal Length

The resulting performance is shown in Table 12.3.

Table 12.3: Relative Performance of LWIR Design Examples
Lens Construction RMS Wavefront Error Diffraction Limited

Germanium singlet

0.08

Nearly

AMTIR 1 singlet

0.20

No

Zinc sulfide singlet

0.85

No

Zinc selenide singlet

0.35

No

Germanium/zinc sulfide doublet

0.047

Yes

Germanium/AMTIR 1 doublet

0.051

Yes

AMTIR 1/zinc sulfide doublet

0.053

Yes

Zinc selenide/zinc sulfide

0.057

Yes

In Fig. 12.32 we show an f/3 lens with 100% cold stop efficiency along with its design data. Note that this design form is different from that shown in Fig. 12.4 where we achieved 100% cold stop efficiency by reimaging the first element, which also was the aperture...
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
Category: Gradient Index Lenses
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.