Practical Microstrip Design and Applications

Appendix A: Method of Conformal Transformation

The purpose of this appendix is to give a review of the theory of functions of a complex variable that we shall need in the discussion of conformal mapping of a microstrip transmission line onto an ideal parallel plate guiding structure, which has less complicated boundary conditions, and therefore makes transmission line analysis much simpler.

A.1 Theory of Functions of a Complex Variable

The theory of functions with a complex variable is well described in numerous publications [1 6]. In the theory of complex variables, we use the complex variable

(A.1)

where both x and y are real variables. The values of the independent variables x and y cover the total plane spanned by the coordinates. Any given value of z is associated with a point in the x- y-plane, usually termed complex the z -plane. The complex number z also may be expressed by polar coordinates in terms of r and ?:

(A.2)

with the magnitude of z, denoted by z. ? is called the argument of z, and denoted by arg z. Hence, we can write z in polar form

(A.3)

Note, however, that for a given z, arg z is not unique. Clearly, we can add any integer multiple of 2 ? to ? without affecting the value of the function z = x + jy. If ? satisfies the equation - ?
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
Category: Color Meters and Appearance Instruments
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.