Specification Guides
Not looking for Specification Guides? See Product and Service Suppliers
Ovens, furnaces, induction heaters, welding equipment, heat exchangers, fans, blowers, refrigerators, baths and other equipment for heating or cooling materials.
Air conditioners and building air conditioners are used in industrial, process computing, networking, and other spaces where thermal management is important. Space and spot cooling equipment are used wherever total heat must be controlled or where localized heat sources must be managed. Many refrigerants are used in air conditioners; CFC-free refrigerants are becoming more prevalent and in fact are required in many applications.
Industrial boilers are closed vessels that use a fuel source or electricity to heat water or generate steam for industrial heating and humidification applications.
Condensers are devices which accept a vapor stream and convert it to a liquid using heat transfer and/or compression.They are used in steam turbines for power plants, in cooling units for in-process fluids, and in air conditioning systems for buildings and automobiles.
Cooling towers are defined as any open water recirculation device that uses fans or natural draft to draw or force air to contact and cool water by evaporation.
Crucibles are vessels used to melt and process materials at high temperatures.
Cryostats and dewars are used to keep sensors and store samples at very cold temperatures.
Industrial fans and blowers are move air and granular media in industrial and commercial settings. Typical applications include air circulation for personnel, exhaust, or material handling.
Fluid heat transfer systems circulate thermal fluid through process equipment to maintain an even, consistent temperature profile.
Parts used in the manufacture and repair of furnaces.
Heat exchangers are commonly used in a wide variety of industrial, chemical, and electronics processes to transfer energy and provide required heating or cooling.
Heat treatment salt is melted to form a molten salt bath, which is used to anneal, solution treat, quench or harden, temper, clean, strip, descale, braze, sodler, nitride, carbonitride, carbuize, and cure rubber.
Heating, ventilation and air conditioning (HVAC) chillers are refrigeration systems that provide cooling for industrial and commercial applications. They use water, oils or other fluids as refrigerants.
HVAC fans and blowers are used to move air through heating, ventilating, and air conditioning (HVAC) systems. They are an integral part of the air handling systems that bring or draw fresh air into buildings.
Impellers are rotating devices that force liquids, gases and vapors in a desired direction. They are widely used in pumping, blowing, and mixing applications.
Electrical resistance heaters or their internal elements; designed to provide an integrated thermal source for products or systems.
Industrial ovens are batch or continuous process enclosures or tunnels that are insulated and used for thermal processing. Ovens are lower temperature (usually < 1400° F) thermal processing units, usually without refractory insulation.
Powder dryers are devices which dry granular materials.
Process dryers are used to remove liquids or moisture from bulk solids, powders, parts, continuous sheets or other liquids by evaporation or sublimation.
Refrigeration compressors and air conditioning compressors provide air conditioning, heat pumping, and refrigeration for large-scale facilities and equipment. Refrigeration compressors are sometimes called refrigerant compressors.
Vaporizers are heat exchangers that convert liquefied gases to a warm gaseous product. The heat source can be ambient air, steam or water.
Web dryers are devices which dry webs, rolls, and other continuous materials.