-
Supplier: MW Components - Elk Grove Village
Description: As a leading cold-heading fastener manufacturer, Rumco Fastener Division specializes in a wide variety of SEMS and custom fastener products. For over 30 years customers have made us their manufacturer of choice because of our ability to meet custom requirements, our depth of product lines, our
- Drive Type: Phillips / Frearson, Posidriv®, Slotted, Square / Robertson, Torx®, Other
- Fastener Standards: ASME / ANSI, DIN, ISO, SAE, Other
- Head Type: Binding Head , Fillister Head, Flat Head, Hexagon Head, Oval Head, Pan Head, Round Head, Truss Head, Washer Head
- Length: Up to 7 inch
-
Supplier: Reid Supply
Description: and is made from non-magnetic type 303 stainless steel (ASTM-A-581, A-582). It can be held captive by using a stainless steel split washer Manufacturer Part Number: 403-SS
- Drive Type: Slotted
- Features: Knurled
- Length: 0.4380 inch
- Metallic: Stainless Steel, Other
-
Supplier: Reid Supply
Description: and is made from non-magnetic type 303 stainless steel (ASTM-A-581, A-582). It can be held captive by using a stainless steel split washer Manufacturer Part Number: 379-SS
- Drive Type: Slotted
- Features: Knurled
- Length: 0.4380 inch
- Metallic: Stainless Steel, Other
-
-
Supplier: Reid Supply
Description: and is made from non-magnetic type 303 stainless steel (ASTM-A-581, A-582). It can be held captive by using a stainless steel split washer Manufacturer Part Number: 387-SS
- Drive Type: Slotted
- Features: Knurled
- Length: 0.9380 inch
- Metallic: Stainless Steel, Other
-
Supplier: Reid Supply
Description: and is made from non-magnetic type 303 stainless steel (ASTM-A-581, A-582). It can be held captive by using a stainless steel split washer Manufacturer Part Number: 472-SS
- Drive Type: Slotted
- Features: Knurled
- Length: 0.9380 inch
- Metallic: Stainless Steel, Other
-
Supplier: Accuris
Description: HEXAGON SCREWS WITH CAPTIVE WASHER
-
Supplier: bisco industries
Description: Fst Lead, Screw Slot w/o Washer Stl Brt
- Type: Captive Screws
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: NBK America LLC
Description: Set of Hex Socket Head Cap Captive Screw SSC and Captive Washer SWAS-SC. Even when the screw is removed from the frame, SSC does not fall out of the cover because the washer hook catches on the screw thread. Even if SWAS-SC is damaged, the SSC thread part will catch, for
- Drive Type: Hex Socket / Allen
- Head Type: Socket Head Cap
- Length: 0.3937 inch
- Metric: M4
-
Supplier: J. W. Winco, Inc.
Description: DIN 6371 captive C-washers transfer the clamping force of the screw or nut to the workpiece. After releasing the screw thread they can be positioned away from the clamping point. They are hinged and thus can be swung out of the way for ease of reclamping the next workpiece.
-
Supplier: CSA Group
Description: ISO 10644:2009 specifies the requirements for metric screw and plain washer assemblies made of steel with coarse thread M2 to M12 inclusive, flat seating heads, property classes up to and including 10.9 and washer hardness classes 200 HV or 300 HV. The plain washers are
-
Supplier: Fabory North America
Description: Hexagon head tapping screw with cone end and captive washer.
-
Description: Aerospace -- Nuts, hexagonal, self-locking, with counterbore and captive washer, with MJ threads, classifications: 1 100 MPa (at ambient temperature)/235 degrees C, 1 100 MPa (at ambient temperature)/315 degrees C and 1 100 MPa (at ambient temperature)/425 degrees C -- Dimensions
-
Supplier: NBK America LLC
Description: Plastic clamp lever with spring washer. This eliminates the need to mount spring washers. The special shape of the plain washer holds the spring washer captive. The plain washer can be rotated along the thread ridges and removed. The spring washer can
- Operating Load: 44.96 lbs
- Type: Lever / Control Head
-
Supplier: Keystone Electronics Corp.
Description: Part Number: 4343 Material: Nylon Thread: 8-32 T - .030 [.76], A - .500 [12.7] H - .406 [10.3], Sheet Thickness - .093 [2.4] Easy Assembly Dampens Vibration Eliminates Insulating Washer Hi-Dielectric Strength
- Inch Size: #8
- Material: Nylon, Plastic
-
Supplier: ASME
Description: This Standard covers general and dimensional data pertinent to the various types of screw and captive washer assemblies, otherwise known as sems. (The word sems is a generic term applicable to screw and washer assemblies.) Table of Contents
-
Supplier: ASME Standards and Certification
Description: This Standard covers general and dimensional data pertinent to the various types of screw and captive washer assemblies, otherwise known as sems. (The word sems is a generic term applicable to screw and washer assemblies.) Table of Contents
-
Supplier: Data Connect Enterprise, Inc.
Description: Features & Benefits Printed circuit-board construction All 15 pins are wired straight thru Captive screws/saddle washers on one end, hex nuts/locking hardware on the other end
-
Supplier: RS Components, Ltd.
Description: Sems units consisting of pan headed Pozidrivâ?¢ machine screws together with integral captive washers. Bright zinc finish . Easier and quicker to install than separate screws and washers Length = 12mm Thread Size = M3 Head Shape = Pan Drive Type = Pozidriv Washer Type =
- Drive Type: Posidriv®
- Head Type: Pan Head
- Length: 0.4724 inch
- Material: Steel
-
Supplier: RS Components, Ltd.
Description: Black rubber foot, suitable for all flight cases and other cases. Captive metal washer to avoid being torn off. Diameter = 38mm Overall Height = 11mm Foot Shape = Cylindrical Material = Rubber Mounting Type = Screw-in Foot Colour = Black
- Application: Leveling
- Height or Thickness (Before loading): 0.4331 inch
- Machine Mount Type: Leveling Foot
-
Supplier: BRIM Electronics, Inc.
Description: MATERIAL: Body is Brass Nickel plated, with a molded fluted captive head, hex nuts and either an insulating washer or all metal washers (for grounding purposes). Screw end type. Rated for 15 AMPS AC. #978: 5.0 MMFD capacitance. Std. Colors: Red, Black (Specify) Std. Pkg.: 100.
- Body Length / Working Height: 1.05 to 1.38 inch
- Material: Metal, Brass
- Type & Shape: Specialty / Other
-
Supplier: Waytek, Inc.
Description: Data Panel DP-38006-120 Power Splitter & Power Distribution Module Spare Cover Category: Power Splitters Manufacturer: Data Panel Component Type: Power Splitter Spare access cover kit that includes the clear cover on #44462 Spare Cover Includes: Gasket, Captive Washer, Thumb Screw &
-
Supplier: Fastener SuperStore, Inc.
Description: M4-0.7 X 16 W9 SEMS Machine Screw / Phillips / Pan Hd / Double Washer (Flat / Split) / Steel / Zinc A cross-recessed, pan head machine screw with two free-spinning, captive washers. Directly below the pan head is a helical split lockwasher; beneath the split lockwasher is a
- Drive Type: Philips / Frearson
- Head Type: Pan Head
- Length: 0.6299 inch
- Material: Steel
-
Supplier: TelephoneStuff.com
Description: 6 Conductor, Spade Terminal Simplex Modular Jack. Features: - Captive retaining screw keeping the cover securely fastened and preventing damage to the assembly - Threaded brass inserts on the terminal screws and washered screw terminals increase reliability and provide positive
- Type: Data Jack Wall Plate
-
Supplier: L-com, Inc.
Description: Features Nut, Lock Washer and O-Ring for securing to bulkhead Nickel plated brass body ideal for outdoor use Can be used with LMR®195, CNT-195, TWS-195 and L-com's CA-195 Captive gold plated center pin requires no soldering or crimping Note: For use only with cables
- Connector Type: TNC
- Gender: Female / Jack
-
Supplier: Waytek, Inc.
Description: Blue Sea Systems 2342B Battery Busbar Terminal Mount Category: Busbars Manufacturer: Blue Sea Systems Maximum Voltage: 32VDC Continuous Rating: 100 A Bus Material: Tin-Plated Copper C11000 Mounting Hole: Clearance for 3/8 (M10) stud Screw terminal type: #8-32 screws with captive star lock
- Current Rating: 100 amps
- Terminal Block Type: Other
-
Supplier: RS Components, Ltd.
Description: Chromate zinc-plated steel clamp nut for mounting plates and rails to DZ6MZ and AM3MU perforated uprights. Screw with captive washer and split hex head for mounting rails, plates and equipment. Type = Screw Length = 12mm Dimensions = 12mm Material = Steel For Use With = AM3MU
-
Supplier: Conxall Corporation
Description: Lock Washer Slim-Line® products are a unique series of premium quality connectors featuring interchangeable inserts which allow any plug or receptacle to be male or female. Offered with metal housings and captive coupling rings to provide secure mechanical connection, Slim Lines are
-
Supplier: Conxall Corporation
Description: Flat Washer Slim-Line® products are a unique series of premium quality connectors featuring interchangeable inserts which allow any plug or receptacle to be male or female. Offered with metal housings and captive coupling rings to provide secure mechanical connection, Slim Lines are
- Connector Type: Audio / Video Connector
- Current Rating: 5 amps
-
Supplier: Hammond Manufacturing Company Inc.
Description: in black oxide. Specifications Quadrex truss oval head screw. ø 0.186 Diameter. 0.75" Length. Machine screw with full dog point. UNF-2A Threaded. Heat-treated low-carbon steel to ANSI B18.6.3 standard. Captive flat washer constructed of black Nylon 6/6. Outside Diameter: 0.429"-0.439"
-
Supplier: Allied Electronics, Inc.
Description: Molded Polycarbonate, Mounting Hole Size 1/2 in., Insulated Binding Posts Type 137. Head: Captive, hex, nickel-plated. Body: Brass, nickel-plated. Accepts: Phone tip, spade lug, banana plug, alligator clip or wire strand. Can be completely insulated from panel
-
Supplier: Amphenol Aerospace Corporation
Description: Medium to heavy weight cylindrical MS345( ) series intermateable with existing MIL-C-5015 solder or crimp versions on existing equipment Captive coupling nut mechanism, utilizes retaining rings in combination with “L” washers to prevent inadvertent disassembly
- Contact Size (AWG): 0.0 to 16 AWG
- Gender: Male / Plug, Female / Jack
- Geometry: Straight
- Number of Contacts: 4 to 85 #
-
Supplier: OMEGA Engineering, Inc.
Description: Color-Coded for ANSI or IEC Captive Cover Screws Write-on Window Chisel point connection pins Accepts Stranded or Solid Wire up to Size 20 AWG Quick Connect Contact Washers Internal Wire Divider SMPW Series
- Communication: Wireline
- Connector Gender: Female / Socket, Male / Plug
- Features: IEC Color Coding, ANSI Color Coding
- North American (AWG): Up to 20 AWG
-
Supplier: RS Components, Ltd.
Description: polycarbonate cover which hinges down. Rear fixing via 4Ã?7mm knockouts or BESA box fitting (sealing washer supplied). Supplied with captive stainless steel tamper resist screws and key Type = Bulkhead Shape = Square Wattage = 28 W Voltage Rating = 230 V ac Lamp Type = Fluorescent Lamp
- Lamp Power: 28 watts
-
Supplier: Isotech, Inc.
Description: RDC2 Series flush-type, captive failsafe elastomeric isolators provide effective shock and vibration control for use directly under HVAC, power generation and electrical equipment in conjunction with the equipment's mounting holes or supplemental steel supports. The RDC2 Series offers rugged
- Shock Absorber / Damper Type: Elastomeric, Shock Absorber
Find Suppliers by Category Top
Featured Products Top
-
SHEET TO SHEET ATTACHMENT Metal To Metal, SpotFast® - SF, SFP Metal To Metal Hinging With Washer, SpotFast® - SFW Metal To Plastic, SpotFast® - SFK Panel To Panel, KEYHOLE® Style - SKC-F Metal To Metal, For Installing Into Stainless, SpotFast® - SFP (read more)
Browse Captive Screws Datasheets for PennEngineering® -
Keystone offers all sizes of Jack Screws for D Sub connectors, Thumb Screws, Captive Screws, Shoulder and Sems Screws and other electronic panel hardware products made of Stainless Steel per ASTM-A581/A582 as (read more)
Browse Captive Screws Datasheets for Keystone Electronics Corp. -
High-Tech Sealing Fasteners: What are they & when to use them? Learn how ZAGO high-tech sealing fasteners (sealing screws, nuts, bolts, washers) with O-ring technology help engineers and OEMs solve their toughest (read more)
Browse Captive Fasteners Datasheets for ZAGO Manufacturing Company, Inc. -
almost any type of pressure washer for steam cleaning, spray and washdown applications. The reel includes a permanent direct crank rewind with an adjustable split brake assembly. The reels feature a black powder coat finish, and it can be manufactured in different sizes and threads upon request (read more)
Browse Hose Reels Datasheets for Hannay Reels