Electrical Conductivity or Resistance Level Sensors

56 Results
Water-Level Sensors -- 10204612-00
from TE Connectivity

Body Features. Port Material  : Stainless Steel. Configuration Features. Electrical Connection  : Internal Battery. Pressure Port/Fitting  : Ported. Electrical Characteristics. Water-Level Sensor Supply Voltage (V)  : 3.6 Internal Lithium Battery. Operation/Application. [See More]

  • Meter Technology Type: Electrical Conductivity or Resistance; Other (Such as tilt etc.)
  • Level Measurement Type: Continuous Level
  • Media Type: Liquid
  • Communication Interface Options: Digital Serial
Level Sensors -- 1885255 [CD34CNFLFPOT5 from SIE Computing Solutions, Inc.]
from RS Components, Ltd.

Carlo Gavazzi CD34CNFLFPOT5 Level Sensor [See More]

  • Meter Technology Type: Electrical Conductivity or Resistance; Other (Such as tilt etc.)
Water-Level Sensors -- 10213033-00
from TE Connectivity

Body Features. Port Material  : Stainless Steel. Configuration Features. Electrical Connection  : Internal Battery. Pressure Port/Fitting  : Ported. Electrical Characteristics. Water-Level Sensor Supply Voltage (V)  : 3.6 Internal Lithium Battery. Operation/Application. [See More]

  • Meter Technology Type: Electrical Conductivity or Resistance; Other (Such as tilt etc.)
  • Level Measurement Type: Continuous Level
  • Media Type: Liquid
  • Communication Interface Options: Digital Serial
Level Sensors -- 1885257 [VN1 from SIE Computing Solutions, Inc.]
from RS Components, Ltd.

Carlo Gavazzi VN1 Level Sensor [See More]

  • Meter Technology Type: Electrical Conductivity or Resistance; Other (Such as tilt etc.)
  • Maximum Operating Pressure: 145
Level Sensors -- 2660464
from RS Components, Ltd.

RS PRO 00.0008.0053 Level Probe [See More]

  • Meter Technology Type: Electrical Conductivity or Resistance; Other (Such as tilt etc.)
  • Operating Temp: 212
  • Maximum Operating Pressure: 87.02
Level Sensors -- 2660465
from RS Components, Ltd.

RS PRO 00.0008.0059 Level Probe [See More]

  • Meter Technology Type: Electrical Conductivity or Resistance; Other (Such as tilt etc.)
  • Operating Temp: 212
Level Sensors -- 2660466
from RS Components, Ltd.

RS PRO 00.0008.0100 Level Probe [See More]

  • Meter Technology Type: Electrical Conductivity or Resistance; Other (Such as tilt etc.)
Level Sensors -- 2660470
from RS Components, Ltd.

RS PRO 00.0008.0193 Level Probe [See More]

  • Meter Technology Type: Electrical Conductivity or Resistance; Other (Such as tilt etc.)
  • Operating Temp: 212
Depth and Level Pressure Transmitters -- VL4500 Series
from PMC Engineering LLC

The PMC VersaLine ® VL4500 Series submersible transmitters are specifically designed for depth and level measurements of groundwater, wastewater, and sea water. Typical applications are small size bore holes, wells, dams, irrigation, sewage lift stations, rivers and oceanography. The titanium... [See More]

  • Meter Technology Type: Differential Pressure Sensors; Electrical Conductivity or Resistance
  • Measuring Range: 0.0 to 50
  • Device Classification: Sensor Only; Transmitter
  • Media Type: Liquid
Conductive Level Switch, G1 Small Aluminum Housing (CN1, CN1RF, CN2, CN2RF) -- CN
from Sitron

The CN series with aluminum housings (85-230Vac only) offer up to two active rods and one reference rod to control the level of all conductive mediums. The built-in electronics of the CN Series also offers adjustable sensitivity and time delay adjustment. Because the electronics/relay is mounted... [See More]

  • Meter Technology Type: Electrical Conductivity or Resistance
  • Maximum Operating Pressure: 290
  • Media Type: Liquid
  • Features: Sanitary Applications rated (3A etc.)
Conductivity, Temperature, and Depth Logger -- DCX-22 AA CTD
from Keller America, Inc.

The CTD versions of the DCX-22 range are autonomous battery-operated data collectors made of stainless steel. CTD stands for Conductivity, Temperature and Depth. Requiring little maintenance, they record the water level (pressure), temperature and conductivity over long periods. Conductivity is... [See More]

  • Meter Technology Type: Pressure Membrane; Electrical Conductivity or Resistance
  • Media Type: Liquid
  • Device Classification: Sensor Only; Transmitter
  • Level Measurement Type: Continuous Level
Conductivity Level Switch -- LVCF
from OMEGA Engineering, Inc.

OMEGA's conductivity level switches offer a wide range of customized options to meet any application's needs. They are designed to control the level of all conductive mediums, offering up to 5 different points of level control. Models are available with fixed rigid rods, with removable rigid rods,... [See More]

  • Meter Technology Type: Electrical Conductivity or Resistance
  • Media Type: Liquid
  • Device Classification: Sensor Only
  • Level Measurement Type: Single Point or Multi-Point Level
Liquid Level Controller -- Model 409
from Time Mark Corporation

The Model 409 is a compact, socket-mount device for level control of conductive liquids. The internal relay is energized when operating power is applied. When the liquid level reaches the probe, the relay de-energizes. When the level drops below the probe, the relay will reset. A fixed, two-second... [See More]

  • Meter Technology Type: Electrical Conductivity or Resistance
  • Number of Switch Points Range: 1 to ?
  • Device Classification: Sensor Only
  • Media Type: Liquid
OTT PLS-C Pressure Level Sensor with Conductivity, 0 - 20 m, SDI-12 -- 63.038.001.9052
from OTT Hydromet

The OTT PLS-C measures water conductivity, level, and temperature in both surface and groundwater applications with a robust ceramic pressure cell and 4-electrode conductivity cell. Its extremely low power consumption makes it ideal for long-term deployment, particularly at solar powered measuring... [See More]

  • Meter Technology Type: Pressure Membrane; Electrical Conductivity or Resistance
  • Measuring Range: 0.0 to 787
  • Device Classification: Sensor Only
  • Media Type: Liquid
NE - Conductive Level Switch
from KOBOLD Instruments, Inc.

Product Features. For Conductive Liquids Only ( >20 uS/cm). Multiple Switchpoints. Usable with Dirty / Corrosive Media. Highly Reliable. Kobold's NE conductive level switch can be used to monitor the level of moderately to strongly conductive liquids only. The device works through measurement of... [See More]

  • Meter Technology Type: Electrical Conductivity or Resistance
  • Measuring Range: 120
  • Device Classification: Sensor Only
  • Media Type: Liquid
Potentiometric Level Transmitter For Viscous Fluids
from Alfa Laval Inc.

The Alfa Laval Potentiometric Level Transmitter is designed specifically for small tanks containing highly viscous and pasty products, such as ketchup, honey and toothpaste. Compact, hygienic design. The Alfa Laval Potentiometric Level Transmitter is designed specifically for small tanks containing... [See More]

  • Meter Technology Type: Electrical Conductivity or Resistance; Other (Such as tilt etc.)
  • Measuring Range: 0.0 to 118
  • Device Classification: Transmitter
  • Accuracy (Continuous Level): 0.5900
Water Detection System -- WaterBug® WB200
from Winland Electronics, Inc.

Winland offers three WaterBug ® models for dependable water detection. Ideal for basement sump pumps, drain storage areas, computer rooms, document storage areas, warehouses and sprinkler systems. WaterBug ® sensors work by forming a conductive bridge between to contacts. Use in... [See More]

  • Meter Technology Type: Electrical Conductivity or Resistance
  • Media Type: Liquid
  • Device Classification: Transmitter
  • Level Measurement Type: Single Point or Multi-Point Level
Condutive Level Sensor -- CLH
from CARLO GAVAZZI Automation Components

A compact and flexible level probe for measuring the level of conductive liquids, i.e overfill, dry run protection or pump control. A total measurements system consist of a multiple probehead, 1-5 electrodes and a control unit. The electrode length can be freely defined be means of electrode... [See More]

  • Meter Technology Type: Electrical Conductivity or Resistance
  • Media Type: Liquid
  • Device Classification: Sensor Only
Level Sensors
from EPCOS AG

The development, manufacture and marketing of electronic components, modules and systems represents the largest business segment of the TDK Group. TDK focuses on demanding markets in the areas of information and communication technology and consumer, automotive and industrial electronics. Electronic... [See More]

  • Meter Technology Type: Electrical Conductivity or Resistance
  • Media Type: Liquid
  • Device Classification: Sensor Only
  • Level Measurement Type: Continuous Level
Point Level Sensor -- LT364L015
from Minco

Two 316 stainless steel pins provide for operation in mildly corrosive fluids within plastic or metal containers. Fluid presence is measured by passing a low voltage AC signal between the stainless steel probes. Power to the sensor and output from the sensor is derived from a current loop. Sensor... [See More]

  • Meter Technology Type: Electrical Conductivity or Resistance
  • Level Measurement Type: Single Point or Multi-Point Level
  • Device Classification: Sensor Only
  • Output Options: AnalogCurrent
Conductive multiple cable electrode -- EL 6
from VEGA Americas, Inc.

Application area. With 2 to 5 cables, a corresponding number of switching points between 22 cm and 60 m can be realized. A VEGATOR 130 series controller is required for operation. The multiple cable electrode EL 6 is a universal level switch for conductive liquids. The instrument is ideal as... [See More]

  • Meter Technology Type: Electrical Conductivity or Resistance
  • Media Type: Liquid; Dry material (Bulk solids and powders)
  • Device Classification: Sensor Only
  • Level Measurement Type: Single Point or Multi-Point Level
Conductive point level detector Endress+Hauser Liquipoint T FTW31-A2A2BB4A
from Automation24, Inc.

The capacitance point level detector Liquipoint T FTW31-A2A2BB4A from Endress+Hauser with a probe length of 20" is ideal for gathering conductive liquids without adhesion with a minimum conductivity of 10 µS/cm. The Liquipoint FTW31 is used in particular for overflow protection and pump... [See More]

  • Meter Technology Type: Electrical Conductivity or Resistance
  • Measuring Range: 19.69
  • Device Classification: Sensor System
  • Media Type: Liquid
Depth and Level Transmitter-High Temperature -- VL5270
from PMC Engineering LLC

The PMC VersaLine ® VL5000 Series submersible transmitters are designed for depth and level measurements of ground, surface, waste and sea water. Suitable for small size bore holes, wells, dams, irrigation, sewage lift stations, rivers and oceanography. The VL5270 has been specifically developed... [See More]

  • Meter Technology Type: Differential Pressure Sensors; Electrical Conductivity or Resistance
  • Measuring Range: 0.0 to 50
  • Device Classification: Sensor Only; Transmitter
  • Media Type: Liquid
Conductive Level Switch, N1 Small Nylon Housing (CN1, CN1RF, CN2, CN2RF) -- CN
from Sitron

The CN series with nylon housings offer up to two active rods and one reference rod to control the level of all conductive mediums. The built-in electronics of the CN Series also offers adjustable sensitivity and time delay adjustment. Because the electronics/relay is mounted within the housing, the... [See More]

  • Meter Technology Type: Electrical Conductivity or Resistance
  • Maximum Operating Pressure: 290
  • Media Type: Liquid
  • Features: Sanitary Applications rated (3A etc.)
Ei Highly Precise Pressure Transmitter -- Series 36 XW Ei
from Keller America, Inc.

These piezoresistive pressure transmitters are approved for use in high explosive gas and dust atmospheres of groups I (mining industry) and II (industrial applications) where there is a high risk of explosion. Optionally available are Low Voltage Versions (LV) with 3,5 ق 8,5 V. Signal... [See More]

  • Meter Technology Type: Differential Pressure Sensors; Electrical Conductivity or Resistance
  • Media Type: Liquid
  • Device Classification: Sensor Only; Transmitter
  • Level Measurement Type: Continuous Level
Conductivity Level Switch System -- LVC
from OMEGA Engineering, Inc.

Series LVC500 electronic level controls should be used whenever a liquid level needs to be maintained, such as pumping down an industrial sump, or indicated, such as a holding tank high level alarm. A system consists of three components; 1) Cut-to-length threaded electrode rods. 2) Single or... [See More]

  • Meter Technology Type: Electrical Conductivity or Resistance
  • Measuring Range: 12 to 72
  • Device Classification: Sensor Only
  • Media Type: Liquid
OTT PLS-C Pressure Level Sensor, Conductivity, 0 - 10 m, RS-485 -- 63.038.001.9041
from OTT Hydromet

The OTT PLS-C measures water conductivity, level, and temperature in both surface and groundwater applications with a robust ceramic pressure cell and 4-electrode conductivity cell. Its extremely low power consumption makes it ideal for long-term deployment, particularly at solar powered measuring... [See More]

  • Meter Technology Type: Pressure Membrane; Electrical Conductivity or Resistance
  • Measuring Range: 0.0 to 394
  • Device Classification: Sensor Only
  • Media Type: Liquid
NEH - Conductive Level Switches
from KOBOLD Instruments, Inc.

Product Features. No Features Available [See More]

  • Meter Technology Type: Electrical Conductivity or Resistance
  • Media Type: Liquid
  • Device Classification: Sensor Only
  • Level Measurement Type: Continuous Level
Water Detection System -- WaterBug® WB800
from Winland Electronics, Inc.

Winland offers three WaterBug ® models for dependable water detection. Ideal for basement sump pumps, drain storage areas, computer rooms, document storage areas, warehouses and sprinkler systems. WaterBug ® sensors work by forming a conductive bridge between to contacts. Connect up to 8... [See More]

  • Meter Technology Type: Electrical Conductivity or Resistance
  • Media Type: Liquid
  • Device Classification: Transmitter
  • Level Measurement Type: Single Point or Multi-Point Level
Condutive Level Sensor -- VPC
from CARLO GAVAZZI Automation Components

Level sensor for measuring the level of conductive liquids, i.e. max./min. control of charging or discharging. The function is determined by the amplifier relay used. The sensors are delivered with standard length electrodes - these are cut off to suit the application. 1 to 4 electrodes. Isolated or... [See More]

  • Meter Technology Type: Electrical Conductivity or Resistance
  • Media Type: Liquid
  • Device Classification: Sensor Only
  • Maximum Operating Pressure: 145
Conductive multiple rod electrode -- EL 3
from VEGA Americas, Inc.

Application area. With 2 to 5 rods, a corresponding number of switching points between 5 cm and 6 m can be realized. Extended temperature range through PTFE insulation. A VEGATOR 130 series controller is required for operation. The multiple rod electrode EL 3 is a universal level switch for... [See More]

  • Meter Technology Type: Electrical Conductivity or Resistance
  • Media Type: Liquid; Dry material (Bulk solids and powders)
  • Device Classification: Sensor Only
  • Level Measurement Type: Single Point or Multi-Point Level
Conductive point level detector Endress+Hauser Liquipoint T FTW31-A2A3LB0A
from Automation24, Inc.

The conductive point level detector Liquipoint T FTW31-A2A3LB0A from Endress+Hauser with a probe length of 36" is ideal for gathering conductive liquids without adhesion with a minimum conductivity of 10 µS/cm. The Liquipoint FTW31 is used in particular for overflow protection and pump... [See More]

  • Meter Technology Type: Electrical Conductivity or Resistance
  • Measuring Range: 35.43
  • Device Classification: Sensor System
  • Media Type: Liquid
Depth and Level Transmitters - High Accuracy -- VL5000 Series
from PMC Engineering LLC

The PMC VersaLine ® VL5000 Series submersible transmitters are designed for depth and level measurements of ground, surface, waste, and sea water. Suitable for small size bore holes, wells, dams, irrigation, sewage lift stations, rivers and oceanography. The VL5000 has been specifically... [See More]

  • Meter Technology Type: Differential Pressure Sensors; Electrical Conductivity or Resistance
  • Measuring Range: 0.0 to 50
  • Device Classification: Sensor Only; Transmitter
  • Media Type: Liquid
Condutive Level Probe, Fixed -- EL
from Sitron

The EL series with fixed rods offer up to six points of level control (active rods + one reference) for all types of conductive mediums. All EL units require separate panel mounted relays to control the process. Depending on the requirement, the customer can choose from either the BS/16, BS40,... [See More]

  • Meter Technology Type: Electrical Conductivity or Resistance
  • Media Type: Liquid
  • Device Classification: Sensor Only
  • Maximum Operating Pressure: 290
High Precision Multi-Parameter Level Transmitter -- Series Xi W (CTD)
from Keller America, Inc.

The 36 Xi W series is built on the latest-generation microcontroller platform, which KELLER has developed to meet extremely high precision requirements and increase compatibility with a wide variety of interfaces. Along with pressure (level) information, digital interfaces also transmit other water... [See More]

  • Meter Technology Type: Differential Pressure Sensors; Electrical Conductivity or Resistance
  • Media Type: Liquid
  • Device Classification: Sensor Only; Transmitter
  • Level Measurement Type: Continuous Level
OTT PLS-C Pressure Level Sensor, Conductivity, 0 - 10 m, SDI-12 -- 63.038.001.9051
from OTT Hydromet

The OTT PLS-C measures water conductivity, level, and temperature in both surface and groundwater applications with a robust ceramic pressure cell and 4-electrode conductivity cell. Its extremely low power consumption makes it ideal for long-term deployment, particularly at solar powered measuring... [See More]

  • Meter Technology Type: Pressure Membrane; Electrical Conductivity or Resistance
  • Measuring Range: 0.0 to 394
  • Device Classification: Sensor Only
  • Media Type: Liquid
NEK - Compact Conductive Level Switch
from KOBOLD Instruments, Inc.

Product Features. Compact Design. No Moving Parts. Excellent for Dirty, Low-Viscosity or Aggressive Liquids. PNP, NPN Transistor Switch or SPDT Relay Output. PPS (Ryton ®) or Polypropylene Bodies. The NEK series compact conductive level switch is an excellent choice for economically monitoring... [See More]

  • Meter Technology Type: Electrical Conductivity or Resistance
  • Number of Switch Points Range: 1
  • Device Classification: Sensor Only
  • Media Type: Liquid
Condutive Level Sensor -- VS
from CARLO GAVAZZI Automation Components

The sensors VH1 and VH2 are hanging electrodes with Neoprene cables. The sensor A94-10 is a hanging probe for (swimming) pool level control. For use with amplifier (please refer to separate data sheets). VH1 and VH2: Hanging electrodes with Neoprene cable. A94-10: Hanging probe for (swimming) pool... [See More]

  • Meter Technology Type: Electrical Conductivity or Resistance
  • Media Type: Liquid
  • Device Classification: Sensor Only
Conductive multiple rod electrode -- EL 4
from VEGA Americas, Inc.

Application area. With 2 to 5 rods, a corresponding number of switching points between 10 cm and 4 m can be realized. A VEGATOR 130 series controller is required for operation. The multiple rod electrode EL 4 is a universal level switch for conductive liquids. The instrument is ideal as overfill and... [See More]

  • Meter Technology Type: Electrical Conductivity or Resistance
  • Media Type: Liquid; Dry material (Bulk solids and powders)
  • Device Classification: Sensor Only
  • Level Measurement Type: Single Point or Multi-Point Level
Conductive point level detector Endress+Hauser Liquipoint T FTW31-A2A5EB0A
from Automation24, Inc.

The conductive point level detector Liquipoint T FTW31-A2A5EB0A from Endress+Hauser with a probe length of 72" is ideal for gathering conductive liquids without adhesion with a minimum conductivity of 10 µS/cm. The Liquipoint FTW31 is used in particular for overflow protection and pump... [See More]

  • Meter Technology Type: Electrical Conductivity or Resistance
  • Measuring Range: 70.87
  • Device Classification: Sensor System
  • Media Type: Liquid
Depth and Level Transmitters - Side Entry Cable -- VL4563 Series
from PMC Engineering LLC

PMC has engineered a rugged side entry cable with optional wedge nosecone to facilitate the use of their submersible transmitters inside pipes where the level measurement is required under flowing conditions. This is offered as a standard option for “ ¾ ” inch diameter... [See More]

  • Meter Technology Type: Differential Pressure Sensors; Electrical Conductivity or Resistance
  • Measuring Range: 0.0 to 50
  • Device Classification: Sensor Only; Transmitter
  • Media Type: Liquid
Condutive Level Probe, Pendular -- EL
from Sitron

The EL series with pendular electrodes (housed in a polyurethane probe) offer up to six points of level control (active cables + one reference) for all types of conductive mediums. Pendular electrodes offer a great deal of installation flexibility, especially when a change is required to the... [See More]

  • Meter Technology Type: Electrical Conductivity or Resistance
  • Media Type: Liquid
  • Device Classification: Sensor Only
  • Maximum Operating Pressure: 290
Submersible Level Transmitter -- Series 26 W
from Keller America, Inc.

The Series 26 W transmitter utilizes the Series 10 piezoresistive capsule, which is housed inside a submersible 316 L stainless steel body as standard. For corrosive applications Hastelloy diaphragms and other materials are available as options. Series 26 W vented gauge versions have cable with... [See More]

  • Meter Technology Type: Differential Pressure Sensors; Electrical Conductivity or Resistance
  • Media Type: Liquid
  • Device Classification: Sensor Only; Transmitter
  • Level Measurement Type: Continuous Level
OTT PLS-C Pressure Level Sensor, Conductivity, 0 - 100 m, RS-485 -- 63.038.001.9044
from OTT Hydromet

The OTT PLS-C measures water conductivity, level, and temperature in both surface and groundwater applications with a robust ceramic pressure cell and 4-electrode conductivity cell. Its extremely low power consumption makes it ideal for long-term deployment, particularly at solar powered measuring... [See More]

  • Meter Technology Type: Pressure Membrane; Electrical Conductivity or Resistance
  • Measuring Range: 0.0 to 3937
  • Device Classification: Sensor Only
  • Media Type: Liquid
Condutive Level Sensor -- VTI
from CARLO GAVAZZI Automation Components

Level sensor for measuring the level of conductive liquids, i.e. max./min. control of charging for discharging. The function is determined by the amplifier relay used. The sensors are delivered with standard length electrodes - these are cut off to suit the application. The teflon housing makes the... [See More]

  • Meter Technology Type: Electrical Conductivity or Resistance
  • Media Type: Liquid
  • Device Classification: Sensor Only
Conductive rod probe -- EL 1
from VEGA Americas, Inc.

Application area. Rod electrode with a rod up to 4 m long. Extended temperature range through PTFE insulation. A VEGATOR 130 series controller is required for operation. The rod electrode EL 1 is a universal level switch for conductive liquids. The instrument is ideal as overfill and dry run... [See More]

  • Meter Technology Type: Electrical Conductivity or Resistance
  • Media Type: Liquid; Dry material (Bulk solids and powders)
  • Device Classification: Sensor Only
  • Operating Temp: -40 to 176
Conductive point level detector Endress+Hauser Liquipoint T FTW32-A2D3EB0A
from Automation24, Inc.

The conductive point level detector Liquipoint T FTW32-A2D3EB0A from Endress+Hauser with a probe length of 180" is ideal for gathering conductive liquids without adhesion with a minimum conductivity of 10 µS/cm. The Liquipoint FTW31 is used in particular for overflow protection and pump... [See More]

  • Meter Technology Type: Electrical Conductivity or Resistance
  • Measuring Range: 177
  • Device Classification: Sensor System
  • Media Type: Liquid
Dual Output Level & Temperature Transmitter -- VL5005
from PMC Engineering LLC

The PMC VersaLine ® VL5000 Series submersible transmitters are designed for depth and level measurements of ground, surface, waste and sea water. The VL5005 has been specifically developed for long term monitoring of ground water, waste water and tank level measurement. It provides a dual... [See More]

  • Meter Technology Type: Differential Pressure Sensors; Electrical Conductivity or Resistance
  • Measuring Range: 0.0 to 20
  • Device Classification: Sensor Only; Transmitter
  • Media Type: Liquid
Condutive Level Probe, Removable -- EL
from Sitron

The EL series with removable rods offer up to six points of level control (active rods + one reference) for all types of conductive mediums. Removable rods offer a great deal of installation flexibility, especially when a change is required to the insertion length of one of the rods. All EL units... [See More]

  • Meter Technology Type: Electrical Conductivity or Resistance
  • Media Type: Liquid
  • Device Classification: Sensor Only
  • Maximum Operating Pressure: 290
OTT PLS-C Pressure Level Sensor, Conductivity, 0 - 100 m, SDI-12 -- 63.038.001.9054
from OTT Hydromet

The OTT PLS-C measures water conductivity, level, and temperature in both surface and groundwater applications with a robust ceramic pressure cell and 4-electrode conductivity cell. Its extremely low power consumption makes it ideal for long-term deployment, particularly at solar powered measuring... [See More]

  • Meter Technology Type: Pressure Membrane; Electrical Conductivity or Resistance
  • Measuring Range: 0.0 to 3937
  • Device Classification: Sensor Only
  • Media Type: Liquid
Conductive rod probe -- EL 8
from VEGA Americas, Inc.

Application area. Rod electrode with a rod up to 3 m long. A VEGATOR 130 series controller is required for operation. The rod electrode EL 8 is a universal level switch for conductive liquids. The instrument is ideal as overfill or dry run protection in conjunction with VEGATOR 131 or VEGATOR 132... [See More]

  • Meter Technology Type: Electrical Conductivity or Resistance
  • Media Type: Liquid; Dry material (Bulk solids and powders)
  • Device Classification: Sensor Only
  • Operating Temp: -40 to 176
Conductive point level detector Endress+Hauser Liquipoint T FTW32-A2D3EB4A
from Automation24, Inc.

The conductive point level detector Liquipoint T FTW32-A2D3EB4A from Endress+Hauser with a probe length of 180"is ideal for gathering conductive liquids without adhesion with a minimum conductivity of 10 µS/cm. The Liquipoint FTW31 is used in particular for overflow protection and pump... [See More]

  • Meter Technology Type: Electrical Conductivity or Resistance
  • Measuring Range: 177
  • Device Classification: Sensor System
  • Media Type: Liquid
Miniature Depth / Level Pressure Transmitters -- MTM3000
from PMC Engineering LLC

The MTM 3000 Miniature depth and level pressure sensor is available for applications where space is very limited. The housing diameter of 0.39 inches offers the user an ideal high performance level measurement in small diameter, i.e. 1/2" monitoring wells, stand pipes and bore holes. The Titanium... [See More]

  • Meter Technology Type: Differential Pressure Sensors; Electrical Conductivity or Resistance
  • Media Type: Liquid
  • Device Classification: Sensor Only; Transmitter
  • Level Measurement Type: Continuous Level
High Frequency Limit Level Sensor -- HFS
from Sitron

Sitron ’s HFS high frequency limit level sensor is designed to effortlessy detect the level of fluids or paste-like media while ignoring the influence of deposits of viscous media (ketchup, yogurt, pastes, syrups, jams and jellies, creams, soap) as well as products such as detergents, alkalis,... [See More]

  • Meter Technology Type: Electrical Conductivity or Resistance
  • Number of Switch Points Range: 1
  • Device Classification: Sensor Only
  • Media Type: Liquid
OTT PLS-C Pressure Level Sensor, Conductivity, 0 - 20 m, RS-485 -- 63.038.001.9042
from OTT Hydromet

The OTT PLS-C measures water conductivity, level, and temperature in both surface and groundwater applications with a robust ceramic pressure cell and 4-electrode conductivity cell. Its extremely low power consumption makes it ideal for long-term deployment, particularly at solar powered measuring... [See More]

  • Meter Technology Type: Pressure Membrane; Electrical Conductivity or Resistance
  • Measuring Range: 0.0 to 787
  • Device Classification: Sensor Only
  • Media Type: Liquid
Conductive point level detector Endress+Hauser Liquipoint T FTW32-A2D5EB0A
from Automation24, Inc.

The conductive point level detector Liquipoint T FTW32-A2D5EB0A from Endress+Hauser with a probe length of 180" is ideal for gathering conductive liquids without adhesion with a minimum conductivity of 10 µS/cm. The Liquipoint FTW31 is used in particular for overflow protection and pump... [See More]

  • Meter Technology Type: Electrical Conductivity or Resistance
  • Measuring Range: 177
  • Device Classification: Sensor System
  • Media Type: Liquid