Flanged Electromagnetic Flow Meters
from ifm efector inc.
Magnetic-inductive flow meter (SM Foodmag series) for the food and beverage industry. Measured variables: flow rate, total volume, temperature, conductivity and fluid detection. Easy to set up thanks to app-based menu, guided installation and hygienic pushbuttons. Reduced cabling by combining supply... [See More]
- End Fittings: In-line Flanged
- Media Temperature: -4 to 302
- Operating Pressure: 580
- Meter Type: Velocity Flow Meter
from ABB Measurement & Analytics
WaterMaster's performance adheres to the most stringent global industry standards and is certified to key international approvals. Proven in the toughest applications, Its rugged, robust and buriable sensors eliminate the need of expensive meter chambers. Thereby, WaterMaster flowmeters provide a... [See More]
- End Fittings: In-line Flanged
- Mounting: In-line
- Pipe Diameter: 10.00 to 84.00
- Media Temperature: 21 to 158
from ifm efector inc.
Magnetic-inductive flow meter (SM Foodmag series) for the food and beverage industry. Measured variables: flow rate, total volume, temperature, conductivity and fluid detection. Reduced cabling by combining supply voltage and output signals via an M12 connection. Housing design increases shock and... [See More]
- End Fittings: In-line Flanged
- Media Temperature: -4 to 302
- Operating Pressure: 580
- Meter Type: Volumetric Flow Meter; Velocity Flow Meter
from ABB Measurement & Analytics
The design of the flowmeter offers a wide range of industry specific liners, electrodes and sizes to meet the needs. The powerful transmitter is easy to use and provides a most stable signal output. It ´s measurement performance is unsurpassed in applications with high contents of solids, high... [See More]
- End Fittings: In-line Flanged
- Mounting: In-line
- Pipe Diameter: 0.04 to 4.00
- Media Temperature: -40 to 266
from ifm efector inc.
Magnetic-inductive flow meter (SM Foodmag series) for the food and beverage industry. Measured variables: flow rate, total volume, temperature, conductivity and fluid detection. Easy to set up thanks to app-based menu, guided installation and hygienic pushbuttons. Reduced cabling by combining supply... [See More]
- End Fittings: In-line Flanged
- Media Temperature: -4 to 302
- Operating Pressure: 580
- Meter Type: Velocity Flow Meter
from ABB Measurement & Analytics
The powerful transmitter is easy to use and provides the output signal that meets the needs. ProcessMaster FEP300 is a versatile, reasonably priced, most accurate flow meter tailored for all process industry applications. A flowmeter with base functionality, short delivery and a simple and clearly... [See More]
- End Fittings: In-line Flanged
- Mounting: In-line
- Pipe Diameter: 1.00 to 16.00
- Operating Pressure: 2500
from ifm efector inc.
Magnetic-inductive flow meter (SM Foodmag series) for the food and beverage industry. Measured variables: flow rate, total volume, temperature, conductivity and fluid detection. Easy to set up thanks to app-based menu, guided installation and hygienic pushbuttons. Reduced cabling by combining supply... [See More]
- End Fittings: In-line Flanged
- Media Temperature: -4 to 302
- Operating Pressure: 363
- Meter Type: Velocity Flow Meter
from ABB Measurement & Analytics
The powerful transmitter is easy to use and provides the output signal that meets the needs. ProcessMaster FEP500 is a versatile, reasonably priced, most accurate flow meter tailored for all process industry applications. A flowmeter with extended functionality and options, short delivery and a... [See More]
- End Fittings: In-line Flanged
- Mounting: In-line
- Pipe Diameter: 0.10 to 80.00
- Operating Pressure: 2500
from ifm efector inc.
Magnetic-inductive flow meter (SM Foodmag series) for the food and beverage industry. Measured variables: flow rate, total volume, temperature, conductivity and fluid detection. Reduced cabling by combining supply voltage and output signals via an M12 connection. Housing design increases shock and... [See More]
- End Fittings: In-line Flanged
- Media Temperature: -4 to 302
- Operating Pressure: 363
- Meter Type: Volumetric Flow Meter; Velocity Flow Meter
from ABB Measurement & Analytics
Key values for users: Solution from the masters of flow measurement – in 1988, ABB invented and designed the world's first battery-powered electromagnetic flowmeter for DMA (District Metered Area). Invest smartly through 'single box' DMA solution – combining flow, pressure and... [See More]
- End Fittings: In-line Flanged; In-line Threaded
- Mounting: In-line
- Pipe Diameter: 0.50 to 24.00
- Operating Pressure: 145 to 300
from ifm efector inc.
Magnetic-inductive flow meter (SM Foodmag series) for the food and beverage industry. Measured variables: flow rate, total volume, temperature, conductivity and fluid detection. Easy to set up thanks to app-based menu, guided installation and hygienic pushbuttons. Reduced cabling by combining supply... [See More]
- End Fittings: In-line Flanged
- Media Temperature: -4 to 302
- Operating Pressure: 363
- Meter Type: Velocity Flow Meter
from ABB Measurement & Analytics
The stainless steel exterior, the variable process connection, the advanced signal processing and the state-of-the-art data storage provide a complete and cost effective flow solution. HygienicMaster FEH500 is a versatile, reasonably priced, most accurate flow meter tailored for all process industry... [See More]
- End Fittings: In-line Flanged; Wafer-type, Variable Process Connection
- Mounting: In-line
- Pipe Diameter: 0.10 to 4.00
- Operating Pressure: 145 to 580
from Clark Solutions
The WMX101 is a flanged electromagnetic flow meter for use in utility or industrial water and wastewater applications. An ingenious economical design makes it an ideal meter for applications where propeller meters have been the norm, but with no moving parts to wear the magnetic flow meter minimizes... [See More]
- End Fittings: In-line Flanged
- Mounting: In-line
- Pipe Diameter: 4.00
- Operating Pressure: 150
from Spire Metering Technology
The SpireMag series MAG888-DC flowmeter is a battery-powered high-performance magnetic water meter designed for water and wastewater industry to accurately measure the water flow in closed conduits. MAG888-DC is ideal for remote locations in municipal, irrigation, wastewater treatment and industrial... [See More]
- End Fittings: In-line Flanged
- Mounting: In-line
- Pipe Diameter: 0.50 to 32.00
- Operating Pressure: 145 to 362
from Flow Technology, Inc.
Industrial process applications. The EL2200 series of electromagnetic flowmeters represent the state of the art for the accurate measurement for water cycle and process applications. This new generation flowmeter utilizes an innovative structure to route the electromagnetic signal generated by the... [See More]
- End Fittings: In-line Flanged; 150# Flange, 300# Flange, 600# Flange, UNI PN10, UNI PN16, UNI PN25, UNI PN40 G
- Mounting: In-line
- Pipe Diameter: 1.00 to 16.00
- Media Temperature: -40 to 356
from KROHNE Messtechnik
Solution for partially filled pipes. The TIDALFLUX 2000 flow sensor with integrated and non-contact capacitive level measuring system provides accurate flow measurement in partially filled pipes. TIDALFLUX is designed to measure reliably between 10% and 100% of the pipe cross section. The integrated... [See More]
- End Fittings: In-line Flanged
- Mounting: In-line
- Pipe Diameter: 8.00 to 64.00
- Media Temperature: 32 to 140
from ifm electronic gmbh
Magnetic-inductive flow meter (SM Foodmag series) for the food and beverage industry. Measured variables: flow rate, total volume, temperature, conductivity and fluid detection. Easy to set up thanks to app-based menu, guided installation and hygienic pushbuttons. Reduced cabling by combining supply... [See More]
- End Fittings: In-line Flanged
- Media Temperature: -4 to 302
- Operating Pressure: 580
- Meter Type: Velocity Flow Meter
from Siemens Process Instrumentation
SITRANS FM MAG 1100, designed for general industry environments, has a wafer design sensor in corrosion-resistant stainless steel housing. Highly resistant liners and electrodes are suitable for harsh process conditions. In order to have a complete flowmeter please combine it with one of the... [See More]
- End Fittings: In-line Flanged
- Operating Pressure: 580
- Pipe Diameter: 0.50 to 4.00
- Media Temperature: -22 to 390
from Liquid Controls Group; a Unit of IDEX Corporation
HMS2500 is a flanged series of meter perfect for general industrial applications as well as water and waste water applications. With nominal diameters from 1" to 80" and flow from 0.3 - 500,000 GPM. PTFE and Polypropylene liners are available from 1" to 6". Ebonite (hard rubber) liners are available... [See More]
- End Fittings: In-line Flanged
- Mounting: Insertion
- Pipe Diameter: 1.00 to 72.00
- Operating Pressure: 225
from KOBOLD Instruments, Inc.
Product Features. Measuring RangesUp to 10 m/s / 43,333 GPM. Hard rubber, Soft rubber or PTFE flow tube liningUp to 10 m/s / 43,333 GPM. LCD Rate/Total DisplayUp to 10 m/s / 43,333 GPM. Accuracy ±0.3% of reading, ± 0.01% x QmaxUp to 10 m/s / 43,333 GPM. Fully Flexible, Menu-Driven... [See More]
- End Fittings: In-line Flanged
- Operating Pressure: 580
- Mounting: In-line
- Media Temperature: 32 to 176
from Malema Sensors
FLOMID FX series is an advanced magnetic flow meter that is suitable for measuring conductive liquids with great accuracy and repeatability. Because of no moving parts or obstruction in the meter body the flow meter offers very low pressure drop and high durability. It comes in compact (integral) as... [See More]
- End Fittings: In-line Flanged
- Meter Type: Volumetric Flow Meter
- Mounting: In-line
- Liquid Volumetric Flow Rate: 0.04 to 30820.07
from OMEGA Engineering, Inc.
The FMG600 Series electromagnetic flow meters are designed for measurement of conductive liquids. The FMG600 mag meters have no moving parts and a PTFE lining, they can handle applications involving wastewater, pulp, food, and slurries. Standard outputs include analog, frequency, and RS485... [See More]
- End Fittings: In-line Flanged
- Mounting: In-line
- Pipe Diameter: 0.50 to 12.00
- Operating Pressure: 145
from Spire Metering Technology
SpireMag Series MAG888 high-performance magnetic flowmeter accurately measures the flow volume of any conductive liquids, such as water, salt water, sewage, pulps, slurry, acid, alkali, or, any mixtures of liquids and solids which have a specific minimum of electric conductivity. SpireMag Series... [See More]
- End Fittings: In-line Flanged
- Mounting: In-line
- Pipe Diameter: 0.50 to 80.00
- Operating Pressure: 87 to 362
from KROHNE Messtechnik
Battery powered electromagnetic flowmeter for drinking water applications. WATERFLUX 3070 is the first battery powered water meter for the drinking water industry that is capable of measuring flow, pressure and temperature with one sensor. To enable remote access to flow, pressure and temperature... [See More]
- End Fittings: In-line Flanged
- Mounting: In-line
- Pipe Diameter: 1.00 to 24.00
- Operating Pressure: 232
from ifm electronic gmbh
Magnetic-inductive flow meter (SM Foodmag series) for the food and beverage industry. Measured variables: flow rate, total volume, temperature, conductivity and fluid detection. Reduced cabling by combining supply voltage and output signals via an M12 connection. Housing design increases shock and... [See More]
- End Fittings: In-line Flanged
- Media Temperature: -4 to 302
- Operating Pressure: 580
- Meter Type: Velocity Flow Meter
from KOBOLD Instruments, Inc.
Product Features. Stainless Steel or PFA Insertion Probe with Stainless Steel, Hasteloy, Platinum or Tantalum Electrodes. Valve Assembly Available for Insertion/Extraction Under Pressure. Transmitter with 4-20mA/HART ® and Adjustable Setpoint Switch. Remote or Integrally-Mounted Transmitter... [See More]
- End Fittings: In-line Flanged
- Mounting: In-line
- Pipe Diameter: 2.00 to 3.00
- Media Temperature: -40 to 302
from ifm electronic gmbh
Magnetic-inductive flow meter (SM Foodmag series) for the food and beverage industry. Measured variables: flow rate, total volume, temperature, conductivity and fluid detection. Easy to set up thanks to app-based menu, guided installation and hygienic pushbuttons. Reduced cabling by combining supply... [See More]
- End Fittings: In-line Flanged
- Media Temperature: -4 to 302
- Operating Pressure: 363
- Meter Type: Velocity Flow Meter
from ifm electronic gmbh
Magnetic-inductive flow meter (SM Foodmag series) for the food and beverage industry. Measured variables: flow rate, total volume, temperature, conductivity and fluid detection. Reduced cabling by combining supply voltage and output signals via an M12 connection. Housing design increases shock and... [See More]
- End Fittings: In-line Flanged
- Media Temperature: -4 to 302
- Operating Pressure: 363
- Meter Type: Velocity Flow Meter
from ifm electronic gmbh
Magnetic-inductive flow meter (SM Foodmag series) for the food and beverage industry. Measured variables: flow rate, total volume, temperature, conductivity and fluid detection. Easy to set up thanks to app-based menu, guided installation and hygienic pushbuttons. Reduced cabling by combining supply... [See More]
- End Fittings: In-line Flanged
- Media Temperature: -4 to 302
- Operating Pressure: 363
- Meter Type: Velocity Flow Meter
from ifm electronic gmbh
Magnetic-inductive flow meter (SM Foodmag series) for the food and beverage industry. Measured variables: flow rate, total volume, temperature, conductivity and fluid detection. Reduced cabling by combining supply voltage and output signals via an M12 connection. Housing design increases shock and... [See More]
- End Fittings: In-line Flanged
- Media Temperature: -4 to 302
- Operating Pressure: 363
- Meter Type: Velocity Flow Meter