Induced Draft HVAC Fans and Blowers

18 Results
Pressure Blower, Type HP
from New York Blower Company (The)

New York Blower Type HP Pressure Blowers are designed for high-pressure, industrial-process applications. All applications can be handled in either induced-draft or forced-draft configurations. Numerous modifications and accessories make the Type HP Pressure Blower suitable for a wide range of... [See More]

  • Draft: Forced Draft; Induced Draft
  • Environment: Clean; Corrosive; Dirty; Dust
  • Product Form: Packaged
  • Air Flow Rate: 0 to 20000
RTS Fan
from New York Blower Company (The)

New York Blower RTS Fans combine the rugged construction required in heavy industrial-process applications with pre-engineered fan designs for unequaled performance, quality and value. RTS radial-tip wheels handle a wide variety of airstreams usually reserved for field-erected equipment including... [See More]

  • Draft: Induced Draft
  • Environment: Clean; Corrosive; Dirty; Dust; Smoke
  • Product Form: Packaged
  • Air Flow Rate: 0 to 250000
AFK Direct Drive Flange Fan
from Continental Fan Manufacturing, Inc.

Continental Fan's AFK flange fan delivers maximum performance in minimal space. This compact yet powerful fan is available in diameters from 12" through 42", with capacities ranging to 34,000 cfm. An ideal condenser fan, the AFK flange fan has an adjustable pitch impeller for precise performance... [See More]

  • Draft: Induced Draft
  • Environment: Clean
  • Product Form: Packaged
  • Air Flow Rate: ? to 34000
Draft Inducer -- 66005
from ISC Sales, Inc.

Industrial blowers are the heart of any ventilation system, they are used to move air through HVAC systems. They are an integral part of the air handling systems that bring or draw fresh air into buildings. ISC offers three main types of blowers, draft inducers, cross flow, and centrifugal. Draft... [See More]

  • Draft: Induced Draft
  • Environment: Clean
  • Product Form: Packaged
  • Design: Centrifugal
Boiler Fan -- RSV 200
from Enervex, Inc.

The RSV Boiler Fan is a mechanical draft fan that is used in conjunction with condensing and non-condensing gas-fired boilers and water heaters. It is installed at the chimney termination point where it ensures a mechanical draft (negative pressure) in the entire chimney or stack system. For optimal... [See More]

  • Draft: Induced Draft
  • Environment: Dirty
  • Product Form: Packaged
  • Air Flow Rate: 450 to 4000
Ceiling Ventilation Module -- 6600-70
from Terra Universal, Inc.

Adjustable high-volume fans allows precise regulation of pressure inside a cleanroom or other enclosure. HEPA-filtered model removes sub-micron powders and other particles to protect the external environment. Ideal for operations with hazardous materials that require negative pressure inside the... [See More]

  • Draft: Induced Draft
  • Environment: Clean; Dust
  • Product Form: Packaged
  • Air Flow Rate: 1642 to 2230
Backwardy Inclined Industrial Fan Type J
from Robinson Fans

The Robinson type J fan is a backward curve unit designed to give quiet, highly efficient, stable operation through a wide performance range with the protection of absolute non-overloading characteristics. Both the airflow principles and structural design feature incorporated are based on 60 years... [See More]

  • Draft: Forced Draft; Induced Draft
  • Environment: Clean
  • Product Form: Packaged
  • Design: Other; Backward Inclined
AMP Motorized Panel Fan
from Continental Fan Manufacturing, Inc.

AMP motorized panel fan is a superbly crafted, precision balancedair-moving device that features superior performance and compactdesign. It is ideally suited to applications where space is limited.The unique coupling of the motor and impeller minimizes spacerequirements and provides for vibration... [See More]

  • Draft: Induced Draft
  • Environment: Clean (optional feature); Dirty (optional feature)
  • Product Form: Packaged
  • Air Flow Rate: 600 to 1695
Box Ventilator -- BESB 250
from Enervex, Inc.

The BESB box ventilator is used for bathroom, kitchen and clothes dryer exhaust as well as supply of combustion air/make-up air. In exhaust applications it is installed at the exhaust duct termination point where it ensures a negative pressure in the entire duct system - or in line. For optimal... [See More]

  • Draft: Induced Draft
  • Environment: Dirty
  • Product Form: Packaged
  • Air Flow Rate: 250 to 5500
Heavy-Duty Air Foil Fans
from Robinson Fans

Air foil fans are designed, engineered and tested for airstreams requiring high efficiency and quiet operation. They are used extensively for continuous service to 850 °F in forced and induced draft applications in the metals, chemical, power generation, paper, rock products, glass, resource... [See More]

  • Draft: Forced Draft; Induced Draft
  • Environment: Clean; Metals, Chemical, Power Generation
  • Product Form: Packaged
  • Air Flow Rate: ? to 1000000
APK Direct Drive Panel Fan
from Continental Fan Manufacturing, Inc.

Where high efficiency and quiet operation are required, the APK panelfan is the best solution. This powerful fan is available in diametersfrom 12" through 36", with capacities ranging to 34,000 cfm. The APKpanel fan has an adjustable pitch impeller for precise performancematching. A deep drawn... [See More]

  • Draft: Induced Draft
  • Environment: Clean
  • Product Form: Packaged
  • Air Flow Rate: ? to 23000
Box Ventilator -- BESF 146
from Enervex, Inc.

The BESF Box Ventilator is used for bathrooms, kitchens and specialty exhaust and supply applications. For exhaust applications it is installed inl line in the exhaust duct termination point where it ensures a negative pressure in the entire duct system. For optimal performance the fan speed can be... [See More]

  • Draft: Induced Draft
  • Environment: Dirty
  • Product Form: Packaged
  • Air Flow Rate: 250 to 1000
High-Temperature Recirculation Axial Flow Fans
from Robinson Fans

Robinson ’s laboratory facilities are designed for both air performance and sound testing. Qualified lab personnel use state-of-the-art instrumentation to ensure accurate test results. Robinson utilizes the latest strain gauge technology to measure actual operating stresses of rotating fan... [See More]

  • Draft: Forced Draft; Induced Draft
  • Environment: Clean
  • Product Form: Packaged
  • Temperature Range: 70 to 2000
Exhaust Fan -- EFV 200
from Enervex, Inc.

The EFV Exhaust Fan is used for bathroom, kitchen and clothes dryer exhaust. It is installed at the exhaust duct termination point where it ensures a negative pressure in the entire duct system. For optimal performance the fan speed can be controlled by a modulating pressure control (MEC 18). The... [See More]

  • Draft: Induced Draft
  • Environment: Dirty
  • Product Form: Packaged
  • Air Flow Rate: 450 to 4000
Industrial Dampers
from Robinson Fans

Robinson has provided fans and dampers for industry since 1892. In the early years, the company built equipment primarily for coal mine ventilation. In the 1930s, experience in high-temperature applications was acquired as a result of units built for brick-drying operations. As its customer list has... [See More]

  • Draft: Forced Draft; Induced Draft
  • Approvals / Certifications: ISO, AMCA
  • Environment: Clean
  • Features: Dampers
Inline Boiler Exhaust Fan -- IPVB 300
from Enervex, Inc.

The IPVB inline boiler exhaust fan is a mechanical draft fan that is used in conjunction with condensing and non-condensing gas-fired boilers and water heaters. It is installed in the chimney flue system where it ensures a mechanical draft (negative pressure) in the entire chimney or stack system. [See More]

  • Draft: Induced Draft
  • Environment: Dirty
  • Product Form: Packaged
  • Air Flow Rate: 500 to 6000
Surgless Centrifugal Blowers
from Robinson Fans

In many heavy-duty equipment applications, centrifugal blowers must perform consistently and reliably over a range of flow at or near constant pressure. Unfortunately, in this situation, conventional centrifugal blowers consistently fall short of reliable performance as a result of surge, which is... [See More]

  • Draft: Forced Draft; Induced Draft
  • Environment: Clean; Corrosive; High Temperature, Heat Recovery
  • Product Form: Packaged
  • Design: Centrifugal
RS Chimney and Fireplace Fan -- RS009
from Enervex, Inc.

The RS Chimney and Fireplace Fan is the guaranteed solution to stop smoking fireplaces. The extremely quiet and reliable chimney fan maintains the perfect draft to ensure a smoke free environment. The fan is easy to use and virtually maintenance free. It can be used with wood or gas fireplaces as... [See More]

  • Draft: Induced Draft
  • Environment: Dirty; Smoke
  • Product Form: Packaged
  • Air Flow Rate: 450