FRP / Composite HVAC Fans and Blowers
from Chicago Blower Corporation
The versatile Chicago fiberglass reinforced plastic(FRP) fan is offered in all three impeller designs and in sizes to fit all commonly used duct diameters. While arrangement 9 is considered standard, arrangements 1,4, and 8 are available on most series and sizes to better suit the specific... [See More]
- Material of Construction: Composite
- Environment: Clean; Corrosive
- Product Form: Packaged
- Air Flow Rate: 102000
from Greenheck
Fiberglass Reinforced Plastic (FRP) Fans. The Fiberglass Reinforced Plastic (FRP) Centrifugal Fans, model BCSW-FRP, are designed for corrosive air movement applications. BCSW-FRP construction includes a backward curved wheel and features a controlled laminate construction, with a layer of 'C' veil... [See More]
- Material of Construction: Composite
- Environment: Corrosive
- Product Form: Packaged
- Design: Centrifugal
from Ziehl-Abegg Inc.
Specification: Vpro free running impeller with 6 backward curved, three-dimensional, profiled blades. Impeller diameters from 190 to 630 mm, made from composite material. Equipped with inlet ring. Attributes and special features: High air volumes, high efficiency, low noise levels through optimised... [See More]
- Material of Construction: Composite
- Environment: Clean
- Product Form: Packaged
- Air Flow Rate: ? to 8825