Tab Leads Inductors, Coils, and Chokes
from Triad Magnetics
Description. Triad chokes are manufactured in a wide variety of inductance values and physical configurations. Smoothing chokes are power supply filter chokes having a core with an air gap which prevents saturation at maximum direct current. [See More]
- Lead Style: Tab
- Technology: Wirewound
- Mounting Option: Chassis
- Core Material: MPP
from Powertronix Inc.
Toroidal inductors / chokes are smaller, lighter, cooler and more efficient than conventional laminated inductors. Its winding construction geometry helps to lower electromagnetic interference (EMI). Smoothing and energy storing in inductive input filter circuits. Filtering Harmonics from main... [See More]
- Lead Style: Radial; Tab
- Operating Temperature: 40 to 180
- Technology: Toroid
from Central Technologies
SMD shielded power inductor, can be used on power supplies [See More]
- Lead Style: Tab
- Application: General Purpose; Power Choke
- Mounting Option: Surface Mount Technology
- Packing Method: Tape Reel
from Schaffner EMC Inc.
Schaffner provides inductors for automotive DC-DC converters for various range of power. Schaffner inductors are combining innovative winding design with carefully selected core materials to achieve optimized construction with maximal power density, low losses and robust mechanical design. Schaffner... [See More]
- Lead Style: Tab
- Application: General Purpose
- Mounting Option: Through Hole
- Inductance Range: 10 to 1500
from Schaffner EMC Inc.
Rated currents from 0.3 to 10 A. DC to 1kHz frequency. 100kHz to 3MHz common-mode resonance frequency. Dual-choke configurations. Multiple PCB-mounting options. Frequency (DC) : 1. Inductance : 0.7 to 100 mH. Rated Current : 0.3 to 10 A [See More]
- Lead Style: Tab
- Technology: Wirewound
- Mounting Option: Surface Mount Technology
- Application: Common Mode Choke