Replaceable (with holder or clips) Fuses
from Altech Corp.
British fuses are typically used for industrial and general applications to protect cable and motor circuits. They are available with four different mounting plates. [See More]
- Mounting: Replaceable
- Rated Voltage: 415
- Fuse Type: Protective
- Rated Current: 2
from SCHURTER Inc
Description. 6.3 x 32 mm fuses for primary protection. 16 rated currents from 0.5 A to 32 A. Unique Selling Proposition. High rated voltages up to 500 VAC / 400 VDC. High breaking capacity up to 3500 A. Suitable for pulse-shaped continuous currents. Useable for commercial cooking appliances... [See More]
- Mounting: Replaceable
- Rated Current: 32
- Fuse Material: Ceramic
- Rated Breaking Capacity: 20000
from Altech Corp.
British Semiconductor fuses are typically used for industrial applications to protect semiconductors like diodes, SCR ’s, etc. They are available in single and double body units with multiple diameters and fixing centers. The fuses have mounting tabs for bolt mounting. [See More]
- Mounting: Replaceable
- Rated Voltage: 240
- Fuse Type: Protective
- Rated Current: 150
from SCHURTER Inc
Description. 6.3 x 32 mm fuses for primary protection. 19 rated currents from 0.5 A to 32 A. Pigtails optional. Unique Selling Proposition. High rated voltages up to 500 VAC / VDC. High breaking capacity ≥ 1500 A. Applications. 3-phase applications. DC applications. Power supplies. Frequency... [See More]
- Mounting: Replaceable
- Rated Current: 32
- Fuse Material: Ceramic
- Rated Breaking Capacity: 50000
from Altech Corp.
British Semiconductor fuses are typically used for industrial applications to protect semiconductors like diodes, SCR ’s, etc. They are available in single and double body units with multiple diameters and fixing centers. The fuses have mounting tabs for bolt mounting. [See More]
- Mounting: Replaceable
- Rated Voltage: 240
- Fuse Type: Protective
- Rated Current: 25
from SCHURTER Inc
Description. Up to 30 A, low resistance. Ceramic Tube. Applications. Single-phase high current applications up to 30 A [See More]
- Mounting: Replaceable
- Rated Voltage: 250
- Fuse Material: Ceramic
- Rated Current: 30
from Altech Corp.
British Semiconductor fuses are typically used for industrial applications to protect semiconductors like diodes, SCR ’s, etc. They are available in single and double body units with multiple diameters and fixing centers. The fuses have mounting tabs for bolt mounting. [See More]
- Mounting: Replaceable
- Rated Voltage: 240
- Fuse Type: Protective
- Rated Current: 300
from SCHURTER Inc
Description. Robust 6.3x32 fuse for high power and inrush current requirements. Unique Selling Proposition. High I ²t at high breaking capacity rating. Current Range up to 50 A. Applications. Single-phase high current applications up to 50 A [See More]
- Mounting: Replaceable
- Rated Voltage: 250
- Fuse Material: Ceramic
- Rated Current: 50
from Altech Corp.
British Semiconductor fuses are typically used for industrial applications to protect semiconductors like diodes, SCR ’s, etc. They are available in single and double body units with multiple diameters and fixing centers. The fuses have mounting tabs for bolt mounting. [See More]
- Mounting: Replaceable
- Rated Voltage: 240
- Fuse Type: Protective
- Rated Current: 5
from Altech Corp.
Bolt tab cylinder fuses are typically used for protecting semiconductors like diodes, SCR ’s, etc. They are current limiting, super fast blow fuses in the gR operating class. They are available in two diameters with multiple fixing centers. The fuses have a porcelain body, metal caps at both... [See More]
- Mounting: Replaceable
- Fuse Material: Ceramic
- Fuse Type: Blade
- Rated Voltage: 660
from Altech Corp.
High Voltage Fuses are typically used in distribution circuits and can be used for indoor or outdoor applications. They are available in four lengths and four different voltage ranges. Fuses supplied standardly with Striker Pins. [See More]
- Mounting: Replaceable
- Rated Voltage: 12000
- Fuse Type: Protective
- Rated Current: 6
from Altech Corp.
Cylinder Fuses to Italian standards are typically used for machinery imported from Italy. They are available in four sizes with a current range from 2 to 100 Amps. These fuses have metal caps at both ends, a ceramic body, and a blown fuse indicator. [See More]
- Mounting: Replaceable
- Rated Voltage: 380
- Fuse Type: Protective
- Rated Current: 2
from Altech Corp.
Cylinder Fuses to Italian standards are typically used for machinery imported from Italy. They are available in four sizes with a current range from 2 to 100 Amps. These fuses have metal caps at both ends, a ceramic body, and a blown fuse indicator. [See More]
- Mounting: Replaceable
- Rated Voltage: 380
- Fuse Type: Protective
- Rated Current: 2
from Altech Corp.
Cylinder Fuses are typically used in industrial applications to protect electrical devices such as motors, drives, etc. They are available in four sizes with a current range from 1 to 125 Amps. Cylinder Fuses have metal caps at both ends, and a porcelain fuse body. [See More]
- Mounting: Replaceable
- Fuse Material: Ceramic
- Fuse Type: Protective
- Rated Voltage: 500
from Altech Corp.
Miniature Fuses are typically used to protect electronic devices, laboratory and measurement instruments, stereos, TV ’s, VCR ’s etc. They are available in four sizes with a current range of 20mA to 20 Amps. [See More]
- Mounting: Replaceable
- Rated Voltage: 250
- Fuse Type: Miniature; Protective
- Rated Current: 0.0200
from Altech Corp.
Miniature Fuses are typically used to protect electronic devices, laboratory and measurement instruments, stereos, TV ’s, VCR ’s etc. They are available in four sizes with a current range of 20mA to 20 Amps. [See More]
- Mounting: Replaceable
- Rated Voltage: 250
- Fuse Type: Miniature; Protective
- Rated Current: 0.0320
from Altech Corp.
Miniature Fuses are typically used to protect electronic devices, laboratory and measurement instruments, stereos, TV ’s, VCR ’s etc. They are available in four sizes with a current range of 20mA to 20 Amps. [See More]
- Mounting: Replaceable
- Fuse Material: Glass
- Fuse Type: Miniature
- Rated Voltage: 250
from Altech Corp.
Miniature Fuses are typically used toprotect electronic devices, laboratory and measurement instruments, stereos, TV ’s, VCR ’s etc. They are available in four sizes with a current range of 20mA to 20 Amps. Miniature Fuses are manufactured according to VDE 0820 part 1, VDE 0820 part 2,... [See More]
- Mounting: Replaceable
- Fuse Material: Glass
- Fuse Type: Miniature
- Rated Voltage: 500
from Altech Corp.
Miniature Fuses are typically used to protect electronic devices, laboratory and measurement instruments, stereos, TV ’s, VCR ’s etc. They are available in four sizes with a current range of 20mA to 20 Amps. [See More]
- Mounting: Replaceable
- Rated Voltage: 250
- Fuse Material: Glass
- Rated Current: 0.0320
from Altech Corp.
NH fuses are typically used for power distribution applications and to protect large electrical devices such as motors, drives, etc. They are available in seven sizes with a current range of 2 to 1600 Amps. NH fuses have knife blades at both ends, which mount into Fuse Bases. Fuse Bases are... [See More]
- Mounting: Replaceable
- Rated Voltage: 500
- Fuse Type: Blade
- Rated Current: 10
from Altech Corp.
NH fuses are typically used for power distribution applications and to protect large electrical devices such as motors, drives, etc. They are available in seven sizes with a current range of 2 to 1600 Amps. NH fuses have knife blades at both ends, which mount into Fuse Bases. Fuse Bases are... [See More]
- Mounting: Replaceable
- Rated Voltage: 500
- Fuse Type: Blade
- Rated Current: 224
from Altech Corp.
NH fuses are typically used for power distribution applications and to protect large electrical devices such as motors, drives, etc. They are available in seven sizes with a current range of 2 to 1600 Amps. NH fuses have knife blades at both ends, which mount into Fuse Bases. Fuse Bases are... [See More]
- Mounting: Replaceable
- Rated Voltage: 500
- Fuse Type: Blade
- Rated Current: 35
from Altech Corp.
Cylinder Fuses are typically used in industrial applications to protect electrical devices such as motors, drives, etc. They are available in four sizes with a current range from 1 to 125 Amps. Cylinder Fuses have metal caps at both ends, and a porcelain fuse body. [See More]
- Mounting: Replaceable
- Fuse Material: Ceramic
- Fuse Type: Protective
- Rated Voltage: 500
from Altech Corp.
Cylinder Fuses are typically used in industrial applications to protect electrical devices such as motors, drives, etc. They are available in four sizes with a current range from 1 to 125 Amps. Cylinder Fuses have metal caps at both ends, and a porcelain fuse body. [See More]
- Mounting: Replaceable
- Fuse Material: Ceramic
- Fuse Type: Protective
- Rated Voltage: 660
from Altech Corp.
Cylinder Fuses are typically used in industrial applications to protect electrical devices such as motors, drives, etc. They are available in four sizes with a current range from 1 to 125 Amps. Cylinder Fuses have metal caps at both ends, and a porcelain fuse body. [See More]
- Mounting: Replaceable
- Fuse Material: Ceramic
- Fuse Type: Protective
- Rated Voltage: 660
from Altech Corp.
Cylinder Fuses are typically used in industrial applications to protect electrical devices such as motors, drives, etc. They are available in four sizes with a current range from 1 to 125 Amps. Cylinder Fuses have metal caps at both ends, and a porcelain fuse body. [See More]
- Mounting: Replaceable
- Fuse Material: Ceramic
- Fuse Type: Protective
- Rated Voltage: 380
from Altech Corp.
Square Body Fuses provide short circuit protection for semiconductor devices such as diodes, SCR's, etc. Square Body Fuses are available in three sizes with threaded holes in the metal end caps. They can be supplied with a Flap Indicator or a Center Indicator for visual trip indication. The Center... [See More]
- Mounting: Replaceable
- Rated Voltage: 660
- Fuse Type: Protective
- Rated Current: 400
from Altech Corp.
Square Body Fuses provide short circuit protection for semiconductor devices such as diodes, SCR's, etc. Square Body Fuses are available in three sizes with threaded holes in the metal end caps. They can be supplied with a Flap Indicator or a Center Indicator for visual trip indication. The Center... [See More]
- Mounting: Replaceable
- Rated Voltage: 660
- Fuse Type: Protective
- Rated Current: 500
from Altech Corp.
Square Body Fuses provide short circuit protection for semiconductor devices such as diodes, SCR's, etc. Square Body Fuses are available in three sizes with threaded holes in the metal end caps. They can be supplied with a Flap Indicator or a Center Indicator for visual trip indication. The Center... [See More]
- Mounting: Replaceable
- Rated Voltage: 660
- Fuse Type: Protective
- Rated Current: 80
from OptiFuse
A wide range of fuses specifically designed for low voltage automotive applications [See More]
- Mounting: Replaceable
- Rated Voltage: 58
- Fuse Type: Automotive
- Rated Breaking Capacity: 120
from Allied Electronics, Inc.
The 2AG fuse provides the same performance characteristics as the universal standard 3AG design in less than one-third the space. These subminiature fuses offer top quality, reliability and space-saving protection for your new designs. Available with pigtail leads for direct soldering or for use... [See More]
- Mounting: Solderable (with leads); Replaceable
- Fuse Material: Glass
- Fuse Type: Subminiature
- Rated Voltage: 125
from Opto 22
1-amp Fuse G1 Digital Logic Power [See More]
- Mounting: Replaceable
- Rated Current: 1
- Fuse Type: Protective
from SOC America, Inc.
SOC Fuse Technology. Over its fifty-two years of existence, SOC has spent considerable research efforts to ensure the safety of its customers, and has worked with Mitsubishi Motors for fifteen of those years on the development of highly reliable fuses for electric vehicles. The culmination of these... [See More]
- Mounting: Replaceable
- Rated Voltage: 250
- Fuse Type: Miniature
- Rated Current: 20
from SOCOMEC
Socomec industrial fuses protect installations and people against overcurrents for any low voltage electrical circuit. Advantages High level performances. • High breaking capacity - 120 kA at 400/500 V, 80 kA at 690 V. • High short-circuit limitation capacity. • Simple and reliable... [See More]
- Mounting: Replaceable
- Rated Breaking Capacity: 120000
- Rated Current: 1250
- Approvals / Standards: IEC
from OMEGA Engineering, Inc.
A fast acting, high-interrupt capacity, current limiting type fuse. The HCLR style fuse provides an excellent choice for applications such as: lighting and resistive heating loads. [See More]
- Mounting: Replaceable
- Rated Voltage: 600
- Fuse Type: Midget
- Rated Current: 30
from OptiFuse
General purpose glass and ceramic, fast-acting and time-delay fuses in a variety of sizes used as over-current protection in electronic devices [See More]
- Mounting: Replaceable
- Rated Voltage: 1000
- Fuse Material: Glass; Ceramic
- Rated Breaking Capacity: 30
from Allied Electronics, Inc.
The 2AG fuse provides the same performance characteristics as the universal standard 3AG design in less than one-third the space. These subminiature fuses offer top quality, reliability and space-saving protection for your new designs. Available with pigtail leads for direct soldering or for use... [See More]
- Mounting: Solderable (with leads); Replaceable
- Fuse Material: Glass
- Fuse Type: Subminiature
- Rated Voltage: 125
from Opto 22
1-amp Fuse G4 Digital Rack Logic Power, Brick Regulator [See More]
- Mounting: Replaceable
- Rated Current: 1
- Fuse Type: Protective
from SOC America, Inc.
SOC Fuse Technology. Over its fifty-two years of existence, SOC has spent considerable research efforts to ensure the safety of its customers, and has worked with Mitsubishi Motors for fifteen of those years on the development of highly reliable fuses for electric vehicles. The culmination of these... [See More]
- Mounting: Replaceable
- Rated Voltage: 250
- Fuse Type: Midget
- Rated Current: 30
from SOCOMEC
SOCOMEC gPV fuses protect the installation against the inverse over-currents which could occur in photovoltaic installations. Advantages High breaking capacity. Up to 50 kA at 1000 VDC, 30 kA at 1500 VDC. Product dedicated to PV applications. Operating ranges adjusted for small overcurrents specific... [See More]
- Mounting: Replaceable
- Rated Voltage: 1500
- Fuse Type: Blade (optional feature)
- Rated Current: 1
from OMEGA Engineering, Inc.
•. True Dual - Element Spring - Trigger Construction Allows Sizing of 125% FLA for Motor Backup Protection. •. Superior Overload and Cycling Capabilities. •. Extremely Current Limiting; Provides Superior Short Circuit Component Protection [See More]
- Mounting: Replaceable
- Rated Voltage: 600
- Fuse Type: Blade
- Rated Current: 600
from OptiFuse
OptiFuse midget fuses are designed to meet the rigous demands and high energy. These fuses are branch rated and UL listed for industrial applications. [See More]
- Mounting: Replaceable
- Rated Voltage: 1000
- Fuse Type: Midget
- Rated Breaking Capacity: 30
from Allied Electronics, Inc.
Designed to meet IEC 127-2, Standard Sheet 2. (5 mm × 20 mm) Glass. 35 A interrupting rating. [See More]
- Mounting: Replaceable
- Rated Voltage: 250
- Fuse Material: Glass
- Rated Current: 10
from Opto 22
4-amp fuse for G4 digital modules [See More]
- Mounting: Replaceable
- Rated Current: 4
- Fuse Type: Protective
from SOC America, Inc.
SOC Fuse Technology. Over its fifty-two years of existence, SOC has spent considerable research efforts to ensure the safety of its customers, and has worked with Mitsubishi Motors for fifteen of those years on the development of highly reliable fuses for electric vehicles. The culmination of these... [See More]
- Mounting: Replaceable
- Rated Voltage: 250
- Fuse Type: Miniature
- Rated Current: 20
from OMEGA Engineering, Inc.
A fast-acting, high-interrupting capacity, current-limiting type fuse. The MCL style fuse feature provides an excellent choice for applications such as: street lighting holders, HID lighting, control circuits, electronic equipment protection. [See More]
- Mounting: Replaceable
- Rated Voltage: 600
- Fuse Type: Midget
- Rated Current: 50
from Allied Electronics, Inc.
Designed to meet IEC 127-2, Standard Sheet 2. (5 mm × 20 mm) Glass. 35 A interrupting rating. [See More]
- Mounting: Replaceable
- Rated Voltage: 250
- Fuse Material: Glass
- Rated Current: 1
from Opto 22
The SNAP-FUSE2AB is a pack of 25 2-amp fast-acting fuses for use with SNAP-PS5-24DC power supplies. [See More]
- Mounting: Replaceable
- Fuse Material: Glass
- Fuse Type: Protective
- Rated Current: 2
from SOC America, Inc.
SOC Fuse Technology. Over its fifty-two years of existence, SOC has spent considerable research efforts to ensure the safety of its customers, and has worked with Mitsubishi Motors for fifteen of those years on the development of highly reliable fuses for electric vehicles. The culmination of these... [See More]
- Mounting: Replaceable
- Rated Voltage: 250
- Fuse Type: Miniature
- Rated Current: 5
from OMEGA Engineering, Inc.
•. Compact Dimensions. •. Fiber Tube Construction. •. Time-Delay Allows Harmless Inductive Surges to Pass Without Needless Fuse Opening (500V). •. Dual-Element Construction Allows Harmless Inductive Surges to Pass Without Opening (250V) [See More]
- Mounting: Replaceable
- Fuse Material: Fiber
- Fuse Type: Midget
- Rated Voltage: 500
from Allied Electronics, Inc.
Non Resettable Quick-Acting Miniature Fuses, 5.2 mm Dia. x 20 mm L Dimension, Glass Tube. According to IEC 127, rated 250 V. Type FSF. UL recognized, CSA accepted 32 mA-10 A, SEMKO, VDE, BEAB approved 32 mA-6.3 A. Type FST. UL recognized, CSA accepted 32 mA-16 A; BSI approved 125 mA-6.3 A; CB,... [See More]
- Mounting: Replaceable
- Rated Voltage: 250
- Fuse Material: Glass
- Rated Current: 0.1250
from SOC America, Inc.
SOC Fuse Technology. Over its fifty-two years of existence, SOC has spent considerable research efforts to ensure the safety of its customers, and has worked with Mitsubishi Motors for fifteen of those years on the development of highly reliable fuses for electric vehicles. The culmination of these... [See More]
- Mounting: Replaceable
- Rated Voltage: 250
- Fuse Type: Miniature
- Rated Current: 10
from Allied Electronics, Inc.
Non Resettable Quick-Acting Miniature Fuses, 5.2 mm Dia. x 20 mm L Dimension, Glass Tube. According to IEC 127, rated 250 V. Type FSF. UL recognized, CSA accepted 32 mA-10 A, SEMKO, VDE, BEAB approved 32 mA-6.3 A. Type FST. UL recognized, CSA accepted 32 mA-16 A; BSI approved 125 mA-6.3 A; CB,... [See More]
- Mounting: Replaceable
- Rated Voltage: 250
- Fuse Material: Glass
- Rated Current: 0.1000
from SOC America, Inc.
SOC Fuse Technology. Over its fifty-two years of existence, SOC has spent considerable research efforts to ensure the safety of its customers, and has worked with Mitsubishi Motors for fifteen of those years on the development of highly reliable fuses for electric vehicles. The culmination of these... [See More]
- Mounting: Replaceable
- Rated Voltage: 250
- Fuse Type: Miniature
- Rated Current: 15
from Allied Electronics, Inc.
20 mm L x 5.2 mm Dia., 0034 Series Non Resettable Fuses. According to IEC 127, rated 250 V. Type FSF. UL recognized, CSA accepted 32 mA-10 A, SEMKO, VDE, BEAB approved 32 mA-6.3 A. Type FST. UL recognized, CSA accepted 32 mA-16 A; BSI approved 125 mA-6.3 A; CB, BEAB, SEMKO, VDE approved 32 mA-6.3... [See More]
- Mounting: Replaceable
- Rated Voltage: 250
- Fuse Material: Glass
- Rated Current: 0.2500
from SOC America, Inc.
SOC Fuse Technology. Over its fifty-two years of existence, SOC has spent considerable research efforts to ensure the safety of its customers, and has worked with Mitsubishi Motors for fifteen of those years on the development of highly reliable fuses for electric vehicles. The culmination of these... [See More]
- Mounting: Replaceable
- Rated Voltage: 250
- Fuse Type: Miniature
- Rated Current: 10
from Allied Electronics, Inc.
Non Resettable Quick-Acting Miniature Fuses, 5.2 mm Dia. x 20 mm L Dimension, Glass Tube. According to IEC 127, rated 250 V. Type FSF. UL recognized, CSA accepted 32 mA-10 A, SEMKO, VDE, BEAB approved 32 mA-6.3 A. Type FST. UL recognized, CSA accepted 32 mA-16 A; BSI approved 125 mA-6.3 A; CB,... [See More]
- Mounting: Replaceable
- Rated Voltage: 250
- Fuse Material: Glass
- Rated Current: 0.2000
from SOC America, Inc.
SOC Fuse Technology. Over its fifty-two years of existence, SOC has spent considerable research efforts to ensure the safety of its customers, and has worked with Mitsubishi Motors for fifteen of those years on the development of highly reliable fuses for electric vehicles. The culmination of these... [See More]
- Mounting: Replaceable
- Rated Voltage: 250
- Fuse Type: Miniature
- Rated Current: 15
from Allied Electronics, Inc.
20 mm L x 5.2 mm Dia., 0034 Series Non Resettable Fuses. According to IEC 127, rated 250 V. Type FSF. UL recognized, CSA accepted 32 mA-10 A, SEMKO, VDE, BEAB approved 32 mA-6.3 A. Type FST. UL recognized, CSA accepted 32 mA-16 A; BSI approved 125 mA-6.3 A; CB, BEAB, SEMKO, VDE approved 32 mA-6.3... [See More]
- Mounting: Replaceable
- Rated Voltage: 250
- Fuse Material: Glass
- Rated Current: 0.3150
from SOC America, Inc.
SOC Fuse Technology. Over its fifty-two years of existence, SOC has spent considerable research efforts to ensure the safety of its customers, and has worked with Mitsubishi Motors for fifteen of those years on the development of highly reliable fuses for electric vehicles. The culmination of these... [See More]
- Mounting: Replaceable
- Rated Voltage: 125
- Fuse Type: Miniature
- Rated Current: 20
from Allied Electronics, Inc.
Non Resettable Quick-Acting Miniature Fuses, 5.2 mm Dia. x 20 mm L Dimension, Glass Tube. According to IEC 127, rated 250 V. Type FSF. UL recognized, CSA accepted 32 mA-10 A, SEMKO, VDE, BEAB approved 32 mA-6.3 A. Type FST. UL recognized, CSA accepted 32 mA-16 A; BSI approved 125 mA-6.3 A; CB,... [See More]
- Mounting: Replaceable
- Rated Voltage: 250
- Fuse Material: Glass
- Rated Current: 0.4000
from SOC America, Inc.
SOC Fuse Technology. Over its fifty-two years of existence, SOC has spent considerable research efforts to ensure the safety of its customers, and has worked with Mitsubishi Motors for fifteen of those years on the development of highly reliable fuses for electric vehicles. The culmination of these... [See More]
- Mounting: Replaceable
- Rated Voltage: 125
- Fuse Type: Miniature
- Rated Current: 15
from Allied Electronics, Inc.
Miniature Fuses with Pigtail Type Quick Acting High Breaking Capacity, 500 mA, 250 V. According to IEC 127, rated 250 V. Type FSF. UL recognized, CSA accepted 32 mA-10 A, SEMKO, VDE, BEAB approved 32 mA-6.3 A. Type FST. UL recognized, CSA accepted 32 mA-16 A; BSI approved 125 mA-6.3 A; CB, BEAB,... [See More]
- Mounting: Replaceable
- Rated Voltage: 250
- Fuse Material: Glass; Ceramic
- Rated Current: 0.5000
from SOC America, Inc.
SOC Fuse Technology. Over its fifty-two years of existence, SOC has spent considerable research efforts to ensure the safety of its customers, and has worked with Mitsubishi Motors for fifteen of those years on the development of highly reliable fuses for electric vehicles. The culmination of these... [See More]
- Mounting: Replaceable
- Rated Voltage: 250
- Fuse Type: Midget
- Rated Current: 30
from Allied Electronics, Inc.
Quick Acting Miniature Fuses, 500 mA Current Rating, 250 V Voltage Rating. According to IEC 127, rated 250 V. Type FSF. UL recognized, CSA accepted 32 mA-10 A, SEMKO, VDE, BEAB approved 32 mA-6.3 A. Type FST. UL recognized, CSA accepted 32 mA-16 A; BSI approved 125 mA-6.3 A; CB, BEAB, SEMKO, VDE... [See More]
- Mounting: Replaceable
- Rated Voltage: 250
- Fuse Material: Glass
- Rated Current: 0.5000
from SOC America, Inc.
SOC Fuse Technology. Over its fifty-two years of existence, SOC has spent considerable research efforts to ensure the safety of its customers, and has worked with Mitsubishi Motors for fifteen of those years on the development of highly reliable fuses for electric vehicles. The culmination of these... [See More]
- Mounting: Replaceable
- Rated Voltage: 250
- Fuse Type: Midget
- Rated Current: 30
from Allied Electronics, Inc.
Quick Acting Miniature Fuses with Pigtails, 800 mA Current Rating, 250 V Voltage Rating. According to IEC 127, rated 250 V. Type FSF. UL recognized, CSA accepted 32 mA-10 A, SEMKO, VDE, BEAB approved 32 mA-6.3 A. Type FST. UL recognized, CSA accepted 32 mA-16 A; BSI approved 125 mA-6.3 A; CB,... [See More]
- Mounting: Replaceable
- Rated Voltage: 250
- Fuse Material: Glass
- Rated Current: 0.6300
from SOC America, Inc.
SOC Fuse Technology. Over its fifty-two years of existence, SOC has spent considerable research efforts to ensure the safety of its customers, and has worked with Mitsubishi Motors for fifteen of those years on the development of highly reliable fuses for electric vehicles. The culmination of these... [See More]
- Mounting: Replaceable
- Rated Voltage: 250
- Fuse Type: Miniature
- Rated Current: 15
from Allied Electronics, Inc.
250 V, Glass Tube, Miniature Fuses with Pigtails. According to IEC 127, rated 250 V. Type FSF. UL recognized, CSA accepted 32 mA-10 A, SEMKO, VDE, BEAB approved 32 mA-6.3 A. Type FST. UL recognized, CSA accepted 32 mA-16 A; BSI approved 125 mA-6.3 A; CB, BEAB, SEMKO, VDE approved 32 mA-6.3 A. [See More]
- Mounting: Replaceable
- Rated Voltage: 250
- Fuse Material: Glass
- Rated Current: 0.8000
from SOC America, Inc.
SOC Fuse Technology. Over its fifty-two years of existence, SOC has spent considerable research efforts to ensure the safety of its customers, and has worked with Mitsubishi Motors for fifteen of those years on the development of highly reliable fuses for electric vehicles. The culmination of these... [See More]
- Mounting: Replaceable
- Rated Voltage: 250
- Fuse Type: Miniature
- Rated Current: 3.5
from Allied Electronics, Inc.
250 V, Glass Tube, Miniature Fuses with Pigtails. According to IEC 127, rated 250 V. Type FSF. UL recognized, CSA accepted 32 mA-10 A, SEMKO, VDE, BEAB approved 32 mA-6.3 A. Type FST. UL recognized, CSA accepted 32 mA-16 A; BSI approved 125 mA-6.3 A; CB, BEAB, SEMKO, VDE approved 32 mA-6.3 A. [See More]
- Mounting: Replaceable
- Rated Voltage: 250
- Fuse Material: Glass
- Rated Current: 1.25
from SOC America, Inc.
SOC Fuse Technology. Over its fifty-two years of existence, SOC has spent considerable research efforts to ensure the safety of its customers, and has worked with Mitsubishi Motors for fifteen of those years on the development of highly reliable fuses for electric vehicles. The culmination of these... [See More]
- Mounting: Replaceable
- Rated Voltage: 250
- Fuse Type: Miniature
- Rated Current: 15
from Allied Electronics, Inc.
250 V, 1-1 ⁄4 in. L x 1 ⁄4 in. D, High Breaking Capacity Fuses. According to IEC 127, rated 250 V. Type FSF. UL recognized, CSA accepted 32 mA-10 A, SEMKO, VDE, BEAB approved 32 mA-6.3 A. Type FST. UL recognized, CSA accepted 32 mA-16 A; BSI approved 125 mA-6.3 A; CB, BEAB, SEMKO, VDE... [See More]
- Mounting: Replaceable
- Rated Voltage: 250
- Fuse Material: Glass; Ceramic
- Rated Current: 1.6
from SOC America, Inc.
SOC Fuse Technology. Over its fifty-two years of existence, SOC has spent considerable research efforts to ensure the safety of its customers, and has worked with Mitsubishi Motors for fifteen of those years on the development of highly reliable fuses for electric vehicles. The culmination of these... [See More]
- Mounting: Replaceable
- Rated Voltage: 125
- Fuse Type: Miniature
- Rated Current: 3
from Allied Electronics, Inc.
Quick Acting Miniature Fuses with Pigtails, 800 mA Current Rating, 250 V Voltage Rating. According to IEC 127, rated 250 V. Type FSF. UL recognized, CSA accepted 32 mA-10 A, SEMKO, VDE, BEAB approved 32 mA-6.3 A. Type FST. UL recognized, CSA accepted 32 mA-16 A; BSI approved 125 mA-6.3 A; CB,... [See More]
- Mounting: Replaceable
- Rated Voltage: 250
- Fuse Material: Glass
- Rated Current: 1.6
from SOC America, Inc.
SOC Fuse Technology. Over its fifty-two years of existence, SOC has spent considerable research efforts to ensure the safety of its customers, and has worked with Mitsubishi Motors for fifteen of those years on the development of highly reliable fuses for electric vehicles. The culmination of these... [See More]
- Mounting: Replaceable
- Rated Voltage: 500
- Fuse Type: Miniature
- Rated Current: 6.3
from Allied Electronics, Inc.
Fuse;Cylinder/Non-Resettable;Fast Acting;10A;Dims 5.2x20mm;Glass;Cartridge;Clip [See More]
- Mounting: Replaceable
- Rated Voltage: 250
- Fuse Material: Glass
- Rated Current: 10
from SOC America, Inc.
SOC Fuse Technology. Over its fifty-two years of existence, SOC has spent considerable research efforts to ensure the safety of its customers, and has worked with Mitsubishi Motors for fifteen of those years on the development of highly reliable fuses for electric vehicles. The culmination of these... [See More]
- Mounting: Replaceable
- Rated Voltage: 400
- Fuse Type: Miniature
- Rated Current: 20
from Allied Electronics, Inc.
250 V, 1-1 ⁄4 in. L x 1 ⁄4 in. D, High Breaking Capacity Fuses. According to IEC 127, rated 250 V. Type FSF. UL recognized, CSA accepted 32 mA-10 A, SEMKO, VDE, BEAB approved 32 mA-6.3 A. Type FST. UL recognized, CSA accepted 32 mA-16 A; BSI approved 125 mA-6.3 A; CB, BEAB, SEMKO, VDE... [See More]
- Mounting: Replaceable
- Rated Voltage: 250
- Fuse Material: Glass; Ceramic
- Rated Current: 1
from SOC America, Inc.
SOC Fuse Technology. Over its fifty-two years of existence, SOC has spent considerable research efforts to ensure the safety of its customers, and has worked with Mitsubishi Motors for fifteen of those years on the development of highly reliable fuses for electric vehicles. The culmination of these... [See More]
- Mounting: Replaceable
- Rated Voltage: 700
- Fuse Type: Miniature
- Rated Current: 4
from Allied Electronics, Inc.
250 V, Glass Tube, Miniature Fuses with Pigtails. b > Fuse, 1 mA, 250 V, Quick Acting, 1/4 in. Dia. x 1-1/4 in. L, Glass Tube. According to IEC 127, rated 250 V. Type FSF. UL recognized, CSA accepted 32 mA-10 A, SEMKO, VDE, BEAB approved 32 mA-6.3 A. Meet UL 1459, GR1089, ITU-TK.20 for telecom... [See More]
- Mounting: Replaceable
- Rated Voltage: 250
- Fuse Material: Glass
- Rated Current: 1
from SOC America, Inc.
SOC Fuse Technology. The SHV18 employs a high-quality and highly reliable wire-type fuse-element. Over its fifty-two years of existence, SOC has spent considerable research efforts to ensure the safety of its customers, and has worked with Mitsubishi Motors for fifteen of those years on the... [See More]
- Mounting: Replaceable
- Rated Voltage: 500
- Fuse Type: Miniature
- Rated Current: 30
from Allied Electronics, Inc.
Quick Acting Miniature Fuses with Pigtails, 800 mA Current Rating, 250 V Voltage Rating. According to IEC 127, rated 250 V. Type FSF. UL recognized, CSA accepted 32 mA-10 A, SEMKO, VDE, BEAB approved 32 mA-6.3 A. Type FST. UL recognized, CSA accepted 32 mA-16 A; BSI approved 125 mA-6.3 A; CB,... [See More]
- Mounting: Replaceable
- Rated Voltage: 250
- Fuse Material: Glass
- Rated Current: 2.5
from SOC America, Inc.
SOC Fuse Technology. Over its fifty-two years of existence, SOC has spent considerable research efforts to ensure the safety of its customers, and has worked with Mitsubishi Motors for fifteen of those years on the development of highly reliable fuses for electric vehicles. The culmination of these... [See More]
- Mounting: Replaceable
- Rated Voltage: 380
- Fuse Type: Miniature
- Rated Current: 6.3
from Allied Electronics, Inc.
According to IEC 127, rated 250 V. Type FSF. UL recognized, CSA accepted 32 mA-10 A, SEMKO, VDE, BEAB approved 32 mA-6.3 A. Type FST. UL recognized, CSA accepted 32 mA-16 A; BSI approved 125 mA-6.3 A; CB, BEAB, SEMKO, VDE approved 32 mA-6.3 A. Breaking Capacity: 35 A/250 V. Type SP. UL... [See More]
- Mounting: Replaceable
- Rated Voltage: 250
- Fuse Material: Ceramic
- Rated Current: 2
from SOC America, Inc.
SOC Fuse Technology. Over its fifty-two years of existence, SOC has spent considerable research efforts to ensure the safety of its customers, and has worked with Mitsubishi Motors for fifteen of those years on the development of highly reliable fuses for electric vehicles. The culmination of these... [See More]
- Mounting: Replaceable
- Rated Voltage: 450
- Fuse Type: Miniature
- Rated Current: 6.3
from Allied Electronics, Inc.
Quick Acting Miniature Fuses with Pigtails, 800 mA Current Rating, 250 V Voltage Rating. According to IEC 127, rated 250 V. Type FSF. UL recognized, CSA accepted 32 mA-10 A, SEMKO, VDE, BEAB approved 32 mA-6.3 A. Type FST. UL recognized, CSA accepted 32 mA-16 A; BSI approved 125 mA-6.3 A; CB,... [See More]
- Mounting: Replaceable
- Rated Voltage: 250
- Fuse Material: Glass
- Rated Current: 2
from SOC America, Inc.
SOC Fuse Technology. Over its fifty-two years of existence, SOC has spent considerable research efforts to ensure the safety of its customers, and has worked with Mitsubishi Motors for fifteen of those years on the development of highly reliable fuses for electric vehicles. The culmination of these... [See More]
- Mounting: Replaceable
- Rated Voltage: 500
- Fuse Type: Miniature
- Rated Current: 10
from Allied Electronics, Inc.
250 V, 1-1 ⁄4 in. L x 1 ⁄4 in. D, High Breaking Capacity Fuses. According to IEC 127, rated 250 V. Type FSF. UL recognized, CSA accepted 32 mA-10 A, SEMKO, VDE, BEAB approved 32 mA-6.3 A. Type FST. UL recognized, CSA accepted 32 mA-16 A; BSI approved 125 mA-6.3 A; CB, BEAB, SEMKO, VDE... [See More]
- Mounting: Replaceable
- Rated Voltage: 250
- Fuse Material: Glass; Ceramic
- Rated Current: 3.15
from SOC America, Inc.
SOC Fuse Technology. Over its fifty-two years of existence, SOC has spent considerable research efforts to ensure the safety of its customers, and has worked with Mitsubishi Motors for fifteen of those years on the development of highly reliable fuses for electric vehicles. The culmination of these... [See More]
- Mounting: Replaceable
- Rated Voltage: 500
- Fuse Type: Miniature
- Rated Current: 20
from Allied Electronics, Inc.
250 V, Glass Tube, Miniature Fuses with Pigtails. According to IEC 127, rated 250 V. Type FSF. UL recognized, CSA accepted 32 mA-10 A, SEMKO, VDE, BEAB approved 32 mA-6.3 A. Type FST. UL recognized, CSA accepted 32 mA-16 A; BSI approved 125 mA-6.3 A; CB, BEAB, SEMKO, VDE approved 32 mA-6.3 A. [See More]
- Mounting: Replaceable
- Rated Voltage: 250
- Fuse Material: Glass
- Rated Current: 3.15
from SOC America, Inc.
SOC Fuse Technology. Over its fifty-two years of existence, SOC has spent considerable research efforts to ensure the safety of its customers, and has worked with Mitsubishi Motors for fifteen of those years on the development of highly reliable fuses for electric vehicles. The culmination of these... [See More]
- Mounting: Replaceable
- Rated Voltage: 250
- Fuse Type: Midget
- Rated Current: 30