CE Marking Electrical Power Wires

Last Updated: April 1, 2025

Description

CE Marking Electrical Power Wires are products that have been certified to meet the European Union's safety, health, and environmental protection requirements. The CE mark indicates that the manufacturer has assessed the product and ensured it complies with all relevant EU directives and harmonized standards. This certification is crucial for products sold within the European Economic Area (EEA).

Working Principle

The CE marking on electrical power wires signifies that they have been tested and verified to meet specific safety and performance standards. This involves ensuring that the wires do not pose any electrical hazards, such as excessive leakage current or risk of electric shock. The CE mark is a self-declaration by the manufacturer or importer, indicating compliance with applicable directives, which helps in maintaining safety and reliability in electrical systems.

Applications

CE Marking Electrical Power Wires are used in various applications where compliance with EU safety standards is mandatory. For instance, they are essential in machine applications that require adherence to the IEC 60204-1 standard, which ensures the safety of machinery and equipment. These wires are also used in environments where the Restriction of Hazardous Substances (RoHS) directive is applicable, ensuring minimal levels of hazardous substances in electrical and electronic equipment.

Advantages over other Electrical Power Wires

One of the primary advantages of CE Marking Electrical Power Wires is their compliance with stringent EU safety and environmental standards, which can be a significant selling point in the European market. This compliance ensures that the wires are safe for use and do not interfere with other equipment, providing a reliable and stable performance. Additionally, the CE mark can facilitate easier market access within the EEA, as it is a recognized standard of quality and safety.

Limitations

A limitation of CE Marking Electrical Power Wires is that the CE mark is a self-declaration, which means it does not guarantee independent testing. This could potentially lead to variations in compliance levels if the manufacturer does not rigorously adhere to the standards. Furthermore, using CE wiring techniques with non-CE certified systems can cause severe ground loops, which may affect the performance and safety of the electrical system.

Considerations

When considering CE Marking Electrical Power Wires, it is important to evaluate the initial costs associated with ensuring compliance with EU directives. While the CE mark can facilitate market access, the costs of testing and certification can be significant. Additionally, operating expenses may be influenced by the need for regular maintenance to ensure continued compliance. Durability and accuracy are generally high due to the stringent standards, but replacement and maintenance costs should be factored into the overall cost of ownership.

132 Results
Power, Line Cables and Extension Cords -- 102-4564-ND [AC-C13 AU from Same Sky]
from DigiKey

6.00' (1.83m) Power Cord Black AS3112 To IEC 320-C13 H05VV-F [See More]

  • Standards / Approvals: CE Marking; VDE; CE, ENEC, VDE
  • Number of Conductors: 3
  • Cable Length: 6
  • Rated Voltage: 0.2500
Power, Line Cables and Extension Cords -- 1939-1596-ND [2074112M703A(R) from GlobTek, Inc.]
from DigiKey

6.56' (2.00m) Power Cord Black CEE 7/16 To IEC 320-C7 H03VVH2-F [See More]

  • Standards / Approvals: CE Marking; VDE; CE, CEBEC, DEMKO, ENEC, FIMKO, GOST, IMQ, KEMA, NEMKO, NF, OVE, SEMKO, VDE
  • Number of Conductors: 2
  • Cable Length: 6.56
  • Rated Voltage: 0.2500
Power, Line Cables and Extension Cords -- 1939-1618-ND [23144136F000 from GlobTek, Inc.]
from DigiKey

6.17' (1.88m) Power Cord Black CEE 7/7 To Cable H05RN-F [See More]

  • Standards / Approvals: CE Marking; VDE; CE, DEMKO, FE, IMQ, KEMA, NEMKO, SEMKO, VDE
  • Number of Conductors: 3
  • Cable Length: 6.17
  • Rated Voltage: 0.2500
Power, Line Cables and Extension Cords -- 1939-1697-ND [G8014272M5701(R) from GlobTek, Inc.]
from DigiKey

8.20' (2.50m) Power Cord Black AFSNIT 107-2-D1 To IEC 320-C13 H05VV-F [See More]

  • Standards / Approvals: CE Marking; CE, DEMKO
  • Number of Conductors: 3
  • Cable Length: 8.2
  • Rated Voltage: 0.2500
Power, Line Cables and Extension Cords -- 298-17067-ND [LPCA01 from Panduit Corp.]
from DigiKey

2.00' (609.6mm) Power Cord Red IEC 320-C14 To IEC 320-C13 H05VV-F, SJT [See More]

  • Standards / Approvals: CE Marking; UL Recognized Component Mark (US and Canadian); VDE; CE, EAC, TUV, UL, VDE
  • Number of Conductors: 3
  • Cable Length: 2
  • Rated Voltage: 0.2500
Power, Line Cables and Extension Cords -- 298-17076-ND [LPCA07 from Panduit Corp.]
from DigiKey

3.00' (914.4mm) Power Cord Blue IEC 320-C14 To IEC 320-C13 H05VV-F, SJT [See More]

  • Standards / Approvals: CE Marking; UL Recognized Component Mark (US and Canadian); VDE; CE, EAC, TUV, UL, VDE
  • Number of Conductors: 3
  • Cable Length: 4
  • Rated Voltage: 0.2500
Power, Line Cables and Extension Cords -- 298-17081-ND [LPCA11 from Panduit Corp.]
from DigiKey

2.00' (609.6mm) Power Cord Black IEC 320-C14 To IEC 320-C13 H05VV-F, SJT [See More]

  • Standards / Approvals: CE Marking; UL Recognized Component Mark (US and Canadian); VDE; CE, EAC, TUV, UL, VDE
  • Number of Conductors: 3
  • Cable Length: 2
  • Rated Voltage: 0.2500
Power, Line Cables and Extension Cords -- 298-17094-ND [LPCB01 from Panduit Corp.]
from DigiKey

2.00' (609.6mm) Power Cord Red IEC 320-C20 To IEC 320-C19 H05VV-F, SJT [See More]

  • Standards / Approvals: CE Marking; UL Recognized Component Mark (US and Canadian); VDE; CE, EAC, TUV, UL, VDE
  • Number of Conductors: 3
  • Cable Length: 2
  • Rated Voltage: 0.2500
Power, Line Cables and Extension Cords -- 298-17102-ND [LPCB06 from Panduit Corp.]
from DigiKey

2.00' (609.6mm) Power Cord Blue IEC 320-C20 To IEC 320-C19 H05VV-F, SJT [See More]

  • Standards / Approvals: CE Marking; UL Recognized Component Mark (US and Canadian); VDE; CE, EAC, TUV, UL, VDE
  • Number of Conductors: 3
  • Cable Length: 2
  • Rated Voltage: 0.2500
Power, Line Cables and Extension Cords -- 298-17110-ND [LPCB11 from Panduit Corp.]
from DigiKey

2.00' (609.6mm) Power Cord Black IEC 320-C20 To IEC 320-C19 H05VV-F, SJT [See More]

  • Standards / Approvals: CE Marking; UL Recognized Component Mark (US and Canadian); VDE; CE, EAC, TUV, UL, VDE
  • Number of Conductors: 3
  • Cable Length: 2
  • Rated Voltage: 0.2500
Power, Line Cables and Extension Cords -- 298-17273-ND [NPCA09X from Panduit Corp.]
from DigiKey

6.00' (1.83m) Power Cord Blue IEC 320-C14 To IEC 320-C13 H05VV-F, SJT [See More]

  • Standards / Approvals: CE Marking; UL Recognized Component Mark (US and Canadian); VDE; CCC, CE, cULus, ENEC, KC, PSE, SAA, VDE
  • Number of Conductors: 3
  • Cable Length: 8
  • Rated Voltage: 0.2500
Power, Line Cables and Extension Cords -- 298-17299-ND [NPCB09X from Panduit Corp.]
from DigiKey

6.00' (1.83m) Power Cord Blue IEC 320-C20 To IEC 320-C19 H05VV-F, SJT [See More]

  • Standards / Approvals: CE Marking; UL Recognized Component Mark (US and Canadian); VDE; CCC, CE, cULus, ENEC, KC, PSE, SAA, VDE
  • Number of Conductors: 3
  • Cable Length: 8
  • Rated Voltage: 0.2500
Power, Line Cables and Extension Cords -- 298-LPCB03-X-ND [LPCB03-X from Panduit Corp.]
from DigiKey

4.00' (1.22m) Power Cord Red IEC 320-C20 To IEC 320-C19 H05VV-F, SJT [See More]

  • Standards / Approvals: CE Marking; UL Recognized Component Mark (US and Canadian); VDE; CE, EAC, TUV, UL, VDE
  • Number of Conductors: 3
  • Cable Length: 6
  • Rated Voltage: 0.2500
Power, Line Cables and Extension Cords -- 298-LPCB08-X-ND [LPCB08-X from Panduit Corp.]
from DigiKey

4.00' (1.22m) Power Cord Blue IEC 320-C20 To IEC 320-C19 H05VV-F, SJT [See More]

  • Standards / Approvals: CE Marking; UL Recognized Component Mark (US and Canadian); VDE; CE, EAC, TUV, UL, VDE
  • Number of Conductors: 3
  • Cable Length: 6
  • Rated Voltage: 0.2500
Power, Line Cables and Extension Cords -- 298-NPCA01-X-ND [NPCA01-X from Panduit Corp.]
from DigiKey

2.00' (609.6mm) Power Cord Red IEC 320-C14 To IEC 320-C13 H05VV-F, SJT [See More]

  • Standards / Approvals: CE Marking; UL Recognized Component Mark (US and Canadian); VDE; CCC, CE, cULus, ENEC, KC, PSE, SAA, VDE
  • Number of Conductors: 3
  • Cable Length: 2
  • Rated Voltage: 0.2500
Power, Line Cables and Extension Cords -- 298-NPCA11-X-ND [NPCA11-X from Panduit Corp.]
from DigiKey

2.00' (609.6mm) Power Cord Black IEC 320-C14 To IEC 320-C13 H05VV-F, SJT [See More]

  • Standards / Approvals: CE Marking; UL Recognized Component Mark (US and Canadian); VDE; CCC, CE, cULus, ENEC, KC, PSE, SAA, VDE
  • Number of Conductors: 3
  • Cable Length: 2
  • Rated Voltage: 0.2500
Power, Line Cables and Extension Cords -- 298-NPCA12-X-ND [NPCA12-X from Panduit Corp.]
from DigiKey

3.00' (914.4mm) Power Cord Black IEC 320-C14 To IEC 320-C13 H05VV-F, SJT [See More]

  • Standards / Approvals: CE Marking; UL Recognized Component Mark (US and Canadian); VDE; CCC, CE, cULus, ENEC, KC, PSE, SAA, VDE
  • Number of Conductors: 3
  • Cable Length: 4
  • Rated Voltage: 0.2500
Power, Line Cables and Extension Cords -- 298-NPCB01-X-ND [NPCB01-X from Panduit Corp.]
from DigiKey

2.00' (609.6mm) Power Cord Red IEC 320-C20 To IEC 320-C19 H05VV-F, SJT [See More]

  • Standards / Approvals: CE Marking; UL Recognized Component Mark (US and Canadian); VDE; CCC, CE, cULus, ENEC, KC, PSE, SAA, VDE
  • Number of Conductors: 3
  • Cable Length: 2
  • Rated Voltage: 0.2500
Power, Line Cables and Extension Cords -- 298-NPCB11-X-ND [NPCB11-X from Panduit Corp.]
from DigiKey

2.00' (609.6mm) Power Cord Black IEC 320-C20 To IEC 320-C19 H05VV-F, SJT [See More]

  • Standards / Approvals: CE Marking; UL Recognized Component Mark (US and Canadian); VDE; CCC, CE, cULus, ENEC, KC, PSE, SAA, VDE
  • Number of Conductors: 3
  • Cable Length: 2
  • Rated Voltage: 0.2500
Power, Line Cables and Extension Cords -- 4797-CB120MC7B-ND [CB120MC7B from Quanzhou Smarts Electronic & Technology Co., Ltd.]
from DigiKey

CORD 18AWG BS 1363A - C7 3.94' [See More]

  • Standards / Approvals: CE Marking; VDE; CE, VDE
  • Number of Conductors: 2
  • Cable Length: 3.9
  • Rated Voltage: 0.2500
Power, Line Cables and Extension Cords -- 4797-CE120MC7B-ND [CE120MC7B from Quanzhou Smarts Electronic & Technology Co., Ltd.]
from DigiKey

CORD 18AWG CEE 7/16 - C7 3.94' [See More]

  • Standards / Approvals: CE Marking; VDE; CE, VDE
  • Number of Conductors: 2
  • Cable Length: 3.9
  • Rated Voltage: 0.2500
Power, Line Cables and Extension Cords -- 4797-CER120MC13B-ND [CER120MC13B from Quanzhou Smarts Electronic & Technology Co., Ltd.]
from DigiKey

CORD 18AWG CEE 7/7 RA-C13 3.94' [See More]

  • Standards / Approvals: CE Marking; VDE; CCC, ENCE, KCC, KEMA, SAA, VDE
  • Number of Conductors: 3
  • Cable Length: 3.9
  • Rated Voltage: 0.2500
Power, Line Cables and Extension Cords -- Q138-ND [370001-E01 from Qualtek Electronics Corp.]
from DigiKey

8.20' (2.50m) Power Cord Black BS1363A To IEC 320-C13 H05VV-F [See More]

  • Standards / Approvals: CE Marking; CE
  • Number of Conductors: 3
  • Cable Length: 8.2
  • Rated Voltage: 0.2500
Power, Line Cables and Extension Cords -- T100-DK-ND [AC7-DK from Same Sky]
from DigiKey

6.00' (1.83m) Power Cord Black CEE 7/7 To IEC 320-C5 H05VV-F [See More]

  • Standards / Approvals: CE Marking; VDE; CE, CEBEC, DEMKO, ENEC, FIMKO, GOST-R, IMQ, KEMA, NEMKO, NF, OVE, SEMKO, VDE
  • Number of Conductors: 3
  • Cable Length: 6
  • Rated Voltage: 0.2500
Power, Line Cables and Extension Cords -- T101-DK-ND [AC8-DK from Same Sky]
from DigiKey

6.56' (2.00m) Power Cord Black BS1363A To IEC 320-C5 H05VV-F [See More]

  • Standards / Approvals: CE Marking; VDE; BSI, CE, ENEC, VDE
  • Number of Conductors: 3
  • Cable Length: 6.56
  • Rated Voltage: 0.2500
Offshore & Onshore RIG Cable
from General Cable

From exploration and extraction to production and refining, our state-of-the-art Oil, Gas and Petrochemical (OGP) cable solutions are designed to successfully address the upstream, midstream and downstream application challenges you face in this demanding market. Our effective cable designs help you... [See More]

  • Standards / Approvals: CSA Mark; CE Marking; UL Recognized Component Mark (US and Canadian); IEC
  • Number of Conductors: 1 to 10
  • Product Type: Instrumentation and Control; Multiconductor Cable; Single Conductor Wire
  • Rated Voltage: 0.6000 to 15
CC 500 B - Flexible Power Control Cable With Colored Conductors -- 02050205
from SAB North America

CC 500 B is a multi-conductor, flexible power and control cable designed for use in all electrical equipment in dry, damp and wet conditions. Recommended. applications include machine tools, assembly lines, control systems, data processing equipment, CNC machining centers, connections between... [See More]

  • Standards / Approvals: CE Marking; VDE
  • Number of Conductors: 2
  • Product Type: Instrumentation and Control; Multiconductor Cable
  • Rated Voltage: 0.3000 to 0.5000
Control Cable -- H05BQ-F
from Hi-Tech Controls, Inc.

These cables can be used for medium mechanical loads in dry, damp or wet environments, e.g. for connecting agricultural and commercial equipment and heaters provided there is no danger of contact with the hot parts or by radiation of heat. These robust and flexible cables are used for electrical... [See More]

  • Standards / Approvals: CE Marking; RoHS; VDE; HAR
  • Number of Conductors: 2 to 5
  • Product Type: Multiconductor Cable
  • Rated Voltage: 2 to 2.5
Motor Cable PVC -- Chainflex® CF30
from igus® inc.

1. Highly flexible special cable. 2. Energy conductor braided by high tensile strength core cord. 3. Gusset-filled extruded, oil-proof TPE blend. Classification of the Chainflex ® cable: Class 5.5.2.2. Requirements: 5: Cables for continuous movement in e-chains ®, high stressing, radii from... [See More]

  • Standards / Approvals: CE Marking
  • Rated Voltage: 0.6000 to 1
  • Number of Conductors: 4
  • Rated Temperature: -5 to 70
Flat Festoon Cable with Neoprene Jacket -- ÖLFLEX® CRANE F
from LAPP

ÖLFLEX ® CRANE F is a flexible oil-resistant, neoprene-jacketed festoon, power, and control cable. The flat design allows space-saving installation and a smaller bending radius. [See More]

  • Standards / Approvals: CE Marking; RoHS
  • Number of Conductors: 4 to 12
  • Product Type: Instrumentation and Control; Multiconductor Cable; Festoon Cable
  • Rated Voltage: 0.3000 to 0.5000
70002750 LAPP SPIRAL Retractable Coiled Cable (20" - 59" length) - Unshielded - 16 AWG 3 Conductor - Black -- OLF70002750
from Lapp Tannehill

LAPP ÖLFLEX ® SPIRAL H07BQ-F BLACK is a multi-conductor, rubber-insulated, retractable flexible power supply cable with a rugged black polyurethane jacket. It may be used in damp and wet environments, but not submerged. LAPP 70002750. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 70002750... [See More]

  • Standards / Approvals: CE Marking; CE Approved
  • Cable Length: 4.92
  • Product Type: Multiconductor Cable
  • Number of Conductors: 3
250-10SDT250-*
from Thermal Wire and Cable LLC

SDT-250 PFA Teflon insulated lead wire offers a wide service temperature range. SDT-250 is surface printed with the AWG (size of the wire) to prevent confusion in multi-circuits. SDT-250 lead wires can quite often replace the UL1180, UL1659, UL1199, and UL1727 etc cables which are generally more... [See More]

  • Standards / Approvals: CE Marking
  • Number of Conductors: 1
  • Product Type: Single Conductor Wire
  • Rated Voltage: 0.6000
CC 500 CYTR - Shielded Flexible Control Cable With Black Conductors -- 02440205
from SAB North America

CC 500 CY is a multi-conductor, shielded, flexible power and control cable designed for use in all electrical equipment in dry, damp and wet conditions. An overall. tinned copper shield is recommended whenever electrical interference distorts signal transmission, or when EMI emissions need to be... [See More]

  • Standards / Approvals: CE Marking; VDE
  • Number of Conductors: 2
  • Product Type: Instrumentation and Control; Multiconductor Cable
  • Rated Voltage: 0.3000 to 0.5000
Halogen-Free Security Cable -- N2XCH
from Hi-Tech Controls, Inc.

See also type N2XH. The concentric conductor can be used as PE- PEN conductor or as shield. Suitable for fixed installation in dry, damp or wet environments, in, above, on and beneath plaster as well as in concrete. These cables are suitable for outdoor applications and in underground by using in... [See More]

  • Standards / Approvals: CE Marking; RoHS; VDE
  • Number of Conductors: 2 to 30
  • Product Type: Multiconductor Cable
  • Rated Voltage: 4
Motor Cable PVC -- Chainflex® CF31
from igus® inc.

1. Highly flexible special cable. 2. Energy conductor braided by high tensile strength core cord. 3. Gusset-filling, pressure extruded. 4. Highly flexible braided copper shield. 5. Pressure extruded, oil-proof PVC sheath blend. Classification of the Chainflex ® cable: Class 5.5.2.1. [See More]

  • Standards / Approvals: CE Marking; UL Recognized Component Mark (US and Canadian)
  • Rated Voltage: 0.6000 to 1
  • Number of Conductors: 4 to 5
  • Rated Temperature: -5 to 70
Flat Festoon Cable with PVC Jacket -- ÖLFLEX® LIFT F
from LAPP

ÖLFLEX ® LIFT F is a flat control cable with special cold-resistant PVC insulation and a black PVC jacket. According to VDE definition, this cable can also be used as an elevator control cable. [See More]

  • Standards / Approvals: CE Marking; RoHS
  • Number of Conductors: 4 to 24
  • Product Type: Instrumentation and Control; Multiconductor Cable; Festoon Cable
  • Rated Voltage: 0.3000 to 0.7500
70002751 LAPP SPIRAL Retractable Coiled Cable (39" - 118" length) - Unshielded - 16 AWG 3 Conductor - Black -- OLF70002751
from Lapp Tannehill

LAPP ÖLFLEX ® SPIRAL H07BQ-F BLACK is a multi-conductor, rubber-insulated, retractable flexible power supply cable with a rugged black polyurethane jacket. It may be used in damp and wet environments, but not submerged. LAPP 70002751. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 70002751... [See More]

  • Standards / Approvals: CE Marking; CE Approved
  • Cable Length: 9.83
  • Product Type: Multiconductor Cable
  • Number of Conductors: 3
CC 540 CP - Shielded Oil Resistant, Tear Resistant, Flexible PUR Control Cable -- 52850207
from SAB North America

CC 540 CP is a multi-conductor, flexible power supply cable with a rugged, abrasion resistant polyurethane jacket. The polyurethane jacket allows this cable to. be used both indoors and outdoors, in wet, dry, cold or hot conditions. An overall tinned copper braid is recommended whenever electrical... [See More]

  • Standards / Approvals: CE Marking; UL Recognized Component Mark (US and Canadian)
  • Number of Conductors: 2
  • Product Type: Instrumentation and Control; Multiconductor Cable
  • Rated Voltage: 0.3000 to 0.5000
Halogen-Free Security Cable -- N2XCH-FE
from Hi-Tech Controls, Inc.

Everywhere, where in case of fire human life and material assets are to be protected and safety consciousness take a special significance, e.g. in industrial complexes, power stations, communal establishment, hotels, airports, underground railway networks, hospitals and outpatients clinic (DIN VDE... [See More]

  • Standards / Approvals: CE Marking; RoHS
  • Number of Conductors: 2 to 30
  • Product Type: Multiconductor Cable
  • Rated Voltage: 4
Motor Cable TPE -- Chainflex® CF300
from igus® inc.

1. Highly flexible special cable. 2. With pressure extruded TPE blend. 3. With pressure extruded TPE blend. Classification of the Chainflex ® cable: Class 6.6.4.2. Requirements: 6: Cables for continuous movement in e-chains ®, extreme stressing, radii from 5 x d, speed up to 10 m/s. Travel... [See More]

  • Standards / Approvals: CE Marking
  • Rated Voltage: 0.6000 to 1
  • Number of Conductors: 1
  • Rated Temperature: -35 to 100
Flexible Cables for Drives, Motors and Assemblies -- ÖLFLEX® VFD 1XL
from LAPP

The VFD cable market is large and growing. VFD motors drive machines that often operate in harsh industrial environments. To maximize production uptime, connections between motors and drives must utilize robust cables. LAPP VFD cables are engineered to operate in harsh factory conditions using... [See More]

  • Standards / Approvals: CE Marking; RoHS; UL Recognized Component Mark (US and Canadian)
  • Number of Conductors: 4
  • Product Type: Instrumentation and Control; Multiconductor Cable; VFD Cable
  • Rated Voltage: 1
70002752 LAPP SPIRAL Retractable Coiled Cable (59" - 177" length) - Unshielded - 16 AWG 3 Conductor - Black -- OLF70002752
from Lapp Tannehill

LAPP ÖLFLEX ® SPIRAL H07BQ-F BLACK is a multi-conductor, rubber-insulated, retractable flexible power supply cable with a rugged black polyurethane jacket. It may be used in damp and wet environments, but not submerged. LAPP 70002752. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 70002752... [See More]

  • Standards / Approvals: CE Marking; CE Approved
  • Cable Length: 14.75
  • Product Type: Multiconductor Cable
  • Number of Conductors: 3
CC 540 P - Shielded Oil Resistant, Tear Resistant, Flexible PUR Control Cable -- 52690207
from SAB North America

CC 540 P is a multi-conductor, flexible power supply cable with a rugged, abrasion resistant polyurethane jacket. The polyurethane jacket allows this cable to be. used both indoors and outdoors, in wet, dry, cold or hot conditions. The cable is flame retardant and is colored safety yellow. [See More]

  • Standards / Approvals: CE Marking; UL Recognized Component Mark (US and Canadian)
  • Number of Conductors: 2
  • Product Type: Instrumentation and Control; Multiconductor Cable
  • Rated Voltage: 0.3000 to 0.5000
Halogen-Free Security Cable -- N2XCH-FE 180/E 90
from Hi-Tech Controls, Inc.

Every place where in case of fire human life and material assets are to be protected and safety consciousness take a special significance, e.g. in industrial complexes, power stations, communal establishment, hotels, airports, underground railway networks, hospitals and outpatients clinic (DIN VDE... [See More]

  • Standards / Approvals: CE Marking; RoHS
  • Number of Conductors: 3 to 30
  • Product Type: Multiconductor Cable
  • Rated Voltage: 4
Motor Cable TPE -- Chainflex® CF310
from igus® inc.

1. Highly flexible special cable. 2. With pressure extruded TPE blend. 3. Highly flexible braided copper shield. 4. Pressure extruded, halogen-free TPE blend. Classification of the Chainflex ® cable: Class 6.6.4.1. Requirements: 6: Cables for continuous movement in e-chains ®, extreme... [See More]

  • Standards / Approvals: CE Marking
  • Rated Voltage: 0.6000 to 1
  • Number of Conductors: 1
  • Rated Temperature: -35 to 100
Flexible Cables for Drives, Motors and Assemblies -- ÖLFLEX® VFD Symmetrical
from LAPP

ÖLFLEX ® VFD SYMMETRICAL is a large AWG VFD cable designed with 3 symmetrical grounds and a longitudinal copper tape shield. It is UL TC-ER and CSA TC approved. ÖLFLEX ® VFD SYMMETRICAL is available from 1 AWG to 500 KCMIL for 75 HP drives and larger. [See More]

  • Standards / Approvals: CSA Mark; CE Marking; RoHS; UL Recognized Component Mark (US and Canadian); MSHA
  • Rated Voltage: 0.6000 to 1
  • Product Type: Instrumentation and Control; Multiconductor Cable; VFD Cable
  • Rated Temperature: -40 to 105
70002753 LAPP SPIRAL Retractable Coiled Cable (79" - 236" length) - Unshielded - 16 AWG 3 Conductor - Black -- OLF70002753
from Lapp Tannehill

LAPP ÖLFLEX ® SPIRAL H07BQ-F BLACK is a multi-conductor, rubber-insulated, retractable flexible power supply cable with a rugged black polyurethane jacket. It may be used in damp and wet environments, but not submerged. LAPP 70002753. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 70002753... [See More]

  • Standards / Approvals: CE Marking; CE Approved
  • Cable Length: 19.67
  • Product Type: Multiconductor Cable
  • Number of Conductors: 3
CC 640 CP - Halogen Free Oil Resistant Control Cable With Colored Conductors -- 52841802
from SAB North America

CC 640 CP is a flexible multi-conductor, 600 V, 80 °C UL-approved TPE insulated flexible power supply and control cable with a rugged, abrasion resistant polyurethane. jacket. The polyurethane jacket allows this cable to be used both indoor and outdoor in wet, dry, and extremely cold conditions. [See More]

  • Standards / Approvals: CSA Mark; CE Marking; UL Recognized Component Mark (US and Canadian)
  • Number of Conductors: 2
  • Product Type: Instrumentation and Control; Multiconductor Cable
  • Rated Voltage: 0.3000 to 0.6000
Halogen-Free Security Cable -- N2XH
from Hi-Tech Controls, Inc.

Halogen-free power cables with enhanced characteristics in case of fire are used for applications where harm to human life and damage to property must be prevented in the event of fire, e.g. in industrial installations, communal establishments, hotels, airports, underground stations, railway... [See More]

  • Standards / Approvals: CE Marking; RoHS; VDE
  • Number of Conductors: 1 to 30
  • Product Type: Multiconductor Cable
  • Rated Voltage: 4
Power Cable PVC Siemens Standard -- Chainflex®
from igus® inc.

Power cable chainflex ® PVC motor cable assembled according to Siemens standard base cable / extention cable chainflex ® PVC motor cable, oil-proof. Classification of the Chainflex ® cable: Class 5.5.2.1. Requirements: 5: Cables for continuous movement in e-chains ®, high stressing,... [See More]

  • Standards / Approvals: CE Marking; UL Recognized Component Mark (US and Canadian)
  • Number of Conductors: 4
  • Product Type: Instrumentation and Control
  • Rated Voltage: 1
Flexible Low Capacitance, Double-Shielded, Large Gauge Motor Cable for Servo & VFD Applications -- ÖLFLEX® SERVO 2YSLCY-JB
from LAPP

ÖLFLEX ® SERVO 2YSLCY-JB is a highly flexible power cable for large horsepower motors and VFD drives. It has a double shield with polyethylene-insulated conductors for optimal low-loss power transmission when compared to PVC. [See More]

  • Standards / Approvals: CE Marking; RoHS
  • Number of Conductors: 4 to 6
  • Product Type: Instrumentation and Control; Multiconductor Cable; VFD Cable
  • Rated Voltage: 1
70002754 LAPP SPIRAL Retractable Coiled Cable (20" - 59" length) - Unshielded - 16 AWG 4 Conductor - Black -- OLF70002754
from Lapp Tannehill

LAPP ÖLFLEX ® SPIRAL H07BQ-F BLACK is a multi-conductor, rubber-insulated, retractable flexible power supply cable with a rugged black polyurethane jacket. It may be used in damp and wet environments, but not submerged. LAPP 70002754. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 70002754... [See More]

  • Standards / Approvals: CE Marking; CE Approved
  • Cable Length: 4.92
  • Product Type: Multiconductor Cable
  • Number of Conductors: 4
CC 640 P - Halogen Free Oil Resistant Control Cable with Colored Conductors -- 52680210
from SAB North America

CC 640 P is a flexible multi-conductor, 600 V, 80 °C UL-approved TPE insulated flexible power supply and control cable with a rugged, abrasion resistant polyurethane. jacket. The polyurethane jacket allows this cable to be used both indoor and outdoor in wet, dry, and extremely cold conditions. [See More]

  • Standards / Approvals: CSA Mark; CE Marking; UL Recognized Component Mark (US and Canadian)
  • Number of Conductors: 2
  • Product Type: Instrumentation and Control; Multiconductor Cable
  • Rated Voltage: 0.3000 to 0.6000
Halogen-Free Security Cable -- NHXCH-FE 180/E 30
from Hi-Tech Controls, Inc.

Every place where in case of fire human life and material assets are to be protected and safety consciousness take a special significance, e.g. in industrial complexes, power stations, communal establishment, hotels, airports, underground railway networks, hospitals and outpatients clinic (DIN VDE... [See More]

  • Standards / Approvals: CE Marking; RoHS
  • Number of Conductors: 2 to 30
  • Product Type: Multiconductor Cable
  • Rated Voltage: 4
Signal Cable TPE Siemens Standard -- Chainflex®
from igus® inc.

Power cable chainflex ® TPE motor cable assembled according to Siemens Standard base cable / extention cable chainflex ® TPE motor cable. Classification of the Chainflex ® cable: Class 6.6.4.1. Requirements: 6: Cables for continuous movement in e-chains ®, extreme stressing, radii... [See More]

  • Standards / Approvals: CE Marking; UL Recognized Component Mark (US and Canadian)
  • Number of Conductors: 4
  • Product Type: Instrumentation and Control
  • Rated Voltage: 1
Flexible Low Capacitance, Double-Shielded, Large Gauge Motor Cable for Servo & VFD Applications -- ÖLFLEX® SERVO 9YSLCY-JB
from LAPP

ÖLFLEX ® SERVO 9YSLCY-JB is a highly flexible power cable for large horsepower motors and VFD drives. It has a double shield with polypropylene-insulated conductors for optimal low-loss power transmission when compared to PVC. ÖLFLEX ® SERVO 9YSLCY-JB is UL & CSA AWM rated. [See More]

  • Standards / Approvals: CE Marking; RoHS; UL Recognized Component Mark (US and Canadian)
  • Number of Conductors: 4 to 6
  • Product Type: Instrumentation and Control; Multiconductor Cable; VFD Cable
  • Rated Voltage: 1
70002755 LAPP SPIRAL Retractable Coiled Cable (39" - 118" length) - Unshielded - 16 AWG 4 Conductor - Black -- OLF70002755
from Lapp Tannehill

LAPP ÖLFLEX ® SPIRAL H07BQ-F BLACK is a multi-conductor, rubber-insulated, retractable flexible power supply cable with a rugged black polyurethane jacket. It may be used in damp and wet environments, but not submerged. LAPP 70002755. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 70002755... [See More]

  • Standards / Approvals: CE Marking; CE Approved
  • Cable Length: 9.83
  • Product Type: Multiconductor Cable
  • Number of Conductors: 4
S 900 - Continuous Flex Oil Resistant Power Supply Cable for Small Bend Radius Applications -- 07671315
from SAB North America

S 900 is an ultra flexible 600 V, UL, CSA approved cable designed for power applications. The design incorporates the IEC 60228 class 6 super fine wire stranding. which provides excellent flexibility. The specially blended PVC jacket passes the stringent VDE test 0281 part 1 and HD 21.1 oil test... [See More]

  • Standards / Approvals: CSA Mark; CE Marking; RoHS; UL Recognized Component Mark (US and Canadian)
  • Rated Voltage: 1
  • Number of Conductors: 1
  • Rated Amperage: 24
Halogen-Free Security Cable -- NHXH-FE 180/E 30
from Hi-Tech Controls, Inc.

Security cables are ideal for use every place where in case of fire human life and material assets are to be protected and safety consciousness take a special significance, e.g. in industrial complexes, power stations, communal establishment, hotels, airports, underground railway networks, hospitals... [See More]

  • Standards / Approvals: CE Marking; RoHS
  • Number of Conductors: 1 to 30
  • Product Type: Multiconductor Cable
  • Rated Voltage: 4
Flexible Oil-Resistant Tray Cable & STOOW Extra Hard Service Cordage -- ÖLFLEX®POWER MULTI
from LAPP

ÖLFLEX ® POWER MULTI is a multi-purpose power cable with cordage, tray, and NEC Class 1 Div. 1 (flexible use only) approvals. The chemical-resistant elastomeric jacket has superior performance vs. PVC, making it ideal for hazardous industrial applications. [See More]

  • Standards / Approvals: CSA Mark; CE Marking; RoHS; UL Recognized Component Mark (US and Canadian)
  • Number of Conductors: 3 to 25
  • Product Type: Instrumentation and Control; Power Cable; Multiconductor Cable
  • Rated Voltage: 0.6000
70002756 LAPP SPIRAL Retractable Coiled Cable (59" - 177" length) - Unshielded - 16 AWG 4 Conductor - Black -- OLF70002756
from Lapp Tannehill

LAPP ÖLFLEX ® SPIRAL H07BQ-F BLACK is a multi-conductor, rubber-insulated, retractable flexible power supply cable with a rugged black polyurethane jacket. It may be used in damp and wet environments, but not submerged. LAPP 70002756. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 70002756... [See More]

  • Standards / Approvals: CE Marking; CE Approved
  • Cable Length: 14.75
  • Product Type: Multiconductor Cable
  • Number of Conductors: 4
S 900 P - Continuous Flex Oil and Abrasion Resistant Power Supply Cable for Small Bend Radius Applications -- 07681315
from SAB North America

S 900 P is an ultra flexible 600 V, UL approved cable designed for power applications. The design incorporates the IEC 60228 class 6 super fine wire stranding. which provides excellent flexibility. The specially blended PUR jacket is abrasion resistant and passes the stringent VDE test 0282 part 10... [See More]

  • Standards / Approvals: CSA Mark; CE Marking; RoHS; UL Recognized Component Mark (US and Canadian)
  • Rated Voltage: 1
  • Number of Conductors: 1
  • Rated Amperage: 24
High-voltage Cable -- Galvanoflex
from Hi-Tech Controls, Inc.

This cable is employed as a highly flexible high-current cathode cable for electroplating drum systems and as a wearing cable in the chemical industry. Special feature: Despite the extremely thick wearing jacket, the highly flexible conductor enables good contact when installing the pear push. Good... [See More]

  • Standards / Approvals: CE Marking; RoHS
  • Rated Voltage: 3.5
  • Number of Conductors: 1
  • Rated Temperature: -50 to 80
Flexible Power and Control Cable; Color-Coded -- ÖLFLEX® 100 CY
from LAPP

ÖLFLEX ® CLASSIC 100 is a color-coded multi-conductor power and control cable for use in all electrical equipment in dry, damp, or wet conditions. It is a European style cable, conforms to CE, and is available shielded or unshielded. [See More]

  • Standards / Approvals: CE Marking
  • Number of Conductors: 2 to 5
  • Product Type: Instrumentation and Control; Multiconductor Cable; Control Cable
  • Rated Voltage: 0.3000 to 0.7500
70002757 LAPP SPIRAL Retractable Coiled Cable (79" - 236" length) - Unshielded - 16 AWG 4 Conductor - Black -- OLF70002757
from Lapp Tannehill

LAPP ÖLFLEX ® SPIRAL H07BQ-F BLACK is a multi-conductor, rubber-insulated, retractable flexible power supply cable with a rugged black polyurethane jacket. It may be used in damp and wet environments, but not submerged. LAPP 70002757. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 70002757... [See More]

  • Standards / Approvals: CE Marking; CE Approved
  • Cable Length: 19.67
  • Product Type: Multiconductor Cable
  • Number of Conductors: 4
SABIX® A 130 HT - High Temperature Resistant Control Cable with Numbered or Colored Conductors -- 71300205
from SAB North America

CAN-Bus according to ISO 11898. The CAN-Bus cable is applied. for the exchange of digital information, control apparatus net. (CAN) for faster data transmission/exchange. Application in. power supply cable tracks, highly flexible data cables. [See More]

  • Standards / Approvals: CE Marking; RoHS
  • Number of Conductors: 2
  • Product Type: Instrumentation and Control; Multiconductor Cable
  • Rated Voltage: 0.5000
Medium Voltage Power Cable -- N2XESY 3 x 6/10 kV
from Hi-Tech Controls, Inc.

Suitable for indoor installation and in cable ducts, outdoors, underground and in water as well as for laying racks for industrial and switching systems and power plants. Limited use when buried in ground if the PVC outer jacket could be damaged by high mechanical stress. The inner conducting layer... [See More]

  • Standards / Approvals: CE Marking; RoHS; VDE
  • Number of Conductors: 3
  • Product Type: Multiconductor Cable
  • Rated Voltage: 15
Flexible Power and Control Cable; Color-Coded -- ÖLFLEX® CLASSIC 100
from LAPP

ÖLFLEX ® CLASSIC 100 is a color-coded multi-conductor power and control cable for use in all electrical equipment in dry, damp, or wet conditions. It is a European style cable, conforms to CE, and is available shielded or unshielded. [See More]

  • Standards / Approvals: CE Marking
  • Number of Conductors: 2 to 5
  • Product Type: Instrumentation and Control; Multiconductor Cable; Control Cable
  • Rated Voltage: 0.3000 to 0.7500
70002758 LAPP SPIRAL Retractable Coiled Cable (20" - 59" length) - Unshielded - 16 AWG 5 Conductor - Black -- OLF70002758
from Lapp Tannehill

LAPP ÖLFLEX ® SPIRAL H07BQ-F BLACK is a multi-conductor, rubber-insulated, retractable flexible power supply cable with a rugged black polyurethane jacket. It may be used in damp and wet environments, but not submerged. LAPP 70002758. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 70002758... [See More]

  • Standards / Approvals: CE Marking; CE Approved
  • Cable Length: 4.92
  • Product Type: Multiconductor Cable
  • Number of Conductors: 5
SABIX® A 224 FRNC C1 - Control Cable With Numbered Conductors, Improved Fire Performance and Extended Temperature Range -- 62240205
from SAB North America

AA 224 FRNC C1 is a halogen free, multi-conductor, flexible power and control cable designed for use in all electrical equipment in dry, damp and wet. conditions. Recommended applications include machinery, data processing equipment, ventilation and air conditioning systems. In case of fire no... [See More]

  • Standards / Approvals: CSA Mark; CE Marking; RoHS
  • Number of Conductors: 2
  • Product Type: Instrumentation and Control; Multiconductor Cable
  • Rated Voltage: 0.4500 to 0.7500
Medium Voltage Power Cable -- N2XS(F)2Y 6/10 kV, 12/20 kV, 18/30 kV
from Hi-Tech Controls, Inc.

Suitable for indoor installation and in cable ducts, outdoors, underground and in water as well as for installation on cable trays for industries, switch-boards and power stations. The PE-outer jacket is resistant to high mechanical stress for laying the cables. This PE-jacket is not flame-resistant... [See More]

  • Standards / Approvals: CE Marking; RoHS; VDE
  • Rated Voltage: 45
  • Number of Conductors: 1
  • Rated Temperature: -20 to 90
Flexible Power and Control Cable; Color-Coded; Steel Braid -- ÖLFLEX® CLASSIC 100 SY
from LAPP

ÖLFLEX ® CLASSIC 100 SY is a color-coded multi-conductor power and control cable with a galvanized steel braided shield for mechanical and low frequency protection. It is for use in all electrical equipment in dry, damp, or wet conditions. It is a European-style cable conforming to CE. [See More]

  • Standards / Approvals: CE Marking
  • Number of Conductors: 2 to 5
  • Product Type: Instrumentation and Control; Multiconductor Cable; Control Cable
  • Rated Voltage: 0.3000 to 0.7500
70002759 LAPP SPIRAL Retractable Coiled Cable (39" - 118" length) - Unshielded - 16 AWG 5 Conductor - Black -- OLF70002759
from Lapp Tannehill

LAPP ÖLFLEX ® SPIRAL H07BQ-F BLACK is a multi-conductor, rubber-insulated, retractable flexible power supply cable with a rugged black polyurethane jacket. It may be used in damp and wet environments, but not submerged. LAPP 70002759. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 70002759... [See More]

  • Standards / Approvals: CE Marking; CE Approved
  • Cable Length: 9.83
  • Product Type: Multiconductor Cable
  • Number of Conductors: 5
SL 801 C - Combined TPE/PUR Motor Connection Cable with Overall Copper Screen 0.6/1 kV -- 08010407
from SAB North America

The SL 801 C is an overall shielded continuous flex power supply and feedback cable which has been designed for automated servo systems. The composite. cable offers a unique combination of signal and power conductors, under one jacket, while reducing weight and saving space. The special design makes... [See More]

  • Standards / Approvals: CE Marking
  • Number of Conductors: 8
  • Product Type: Instrumentation and Control; Multiconductor Cable
  • Rated Voltage: 0.5000
Medium Voltage Power Cable -- N2XS2Y 6/10 kV, 12/20 kV, 18/30 kV
from Hi-Tech Controls, Inc.

Suitable for indoor installation and in cable ducts, outdoors, underground and in water as well as for installation on cable trays for industries, switch-boards and power stations. The PE-outer jacket is resistant to high mechanical stress for laying the cables. This PE-jacket is not flame-resistant... [See More]

  • Standards / Approvals: CE Marking; RoHS; VDE
  • Rated Voltage: 45
  • Number of Conductors: 1
  • Rated Temperature: -20 to 90
Flexible Power and Control Cable; Number-Coded -- ÖLFLEX® 110 CY
from LAPP

ÖLFLEX ® CLASSIC 110 is a number-coded multi-conductor power and control cable for use in all electrical equipment in dry, damp, or wet conditions. It is a European-style cable, conforms to CE, and is available unshielded or shielded. [See More]

  • Standards / Approvals: CE Marking; RoHS; VDE
  • Number of Conductors: 2 to 25
  • Product Type: Instrumentation and Control; Multiconductor Cable; Control Cable
  • Rated Voltage: 0.3000 to 0.5000
70002760 LAPP SPIRAL Retractable Coiled Cable (59" - 177" length) - Unshielded - 16 AWG 5 Conductor - Black -- OLF70002760
from Lapp Tannehill

LAPP ÖLFLEX ® SPIRAL H07BQ-F BLACK is a multi-conductor, rubber-insulated, retractable flexible power supply cable with a rugged black polyurethane jacket. It may be used in damp and wet environments, but not submerged. LAPP 70002760. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 70002760... [See More]

  • Standards / Approvals: CE Marking; CE Approved
  • Cable Length: 14.75
  • Product Type: Multiconductor Cable
  • Number of Conductors: 5
SL 802 C - TPE/PUR Feedback Cable with Overall Copper Screen -- 08020050
from SAB North America

The SL 802 C is a continuous flex servo motor feedback cable, overall shielded and designed for automated servo systems. This cable is ideally suited for automated. applications, such as cable tracks, automated handling equipment, pick-and-place units, gantry robots, machine tools, and other... [See More]

  • Standards / Approvals: CE Marking
  • Number of Conductors: 9
  • Product Type: Instrumentation and Control; Multiconductor Cable
  • Rated Voltage: 0.5000
Medium Voltage Power Cable -- N2XSY 6/10 kV, 12/20 kV, 18/30 kV
from Hi-Tech Controls, Inc.

Suitable for installation mostly in power supply stations, indoors and in cable ducts, outdoors, underground and in water as well as for installation on cable trays for industries, switch boards and power stations. Due to the good laying characteristic, this cable can also be installed in difficult... [See More]

  • Standards / Approvals: CE Marking; RoHS; VDE
  • Rated Voltage: 45
  • Number of Conductors: 1
  • Rated Temperature: -5 to 90
Flexible Power and Control Cable; Number-Coded -- ÖLFLEX® CLASSIC 110
from LAPP

ÖLFLEX ® CLASSIC 110 is a number-coded multi-conductor power and control cable for use in all electrical equipment in dry, damp, or wet conditions. It is a European-style cable, conforms to CE, and is available unshielded or shielded. [See More]

  • Standards / Approvals: CE Marking; RoHS; VDE
  • Number of Conductors: 2 to 100
  • Product Type: Instrumentation and Control; Multiconductor Cable; Control Cable
  • Rated Voltage: 0.3000 to 0.5000
70002761 LAPP SPIRAL Retractable Coiled Cable (79" - 236" length) - Unshielded - 16 AWG 5 Conductor - Black -- OLF70002761
from Lapp Tannehill

LAPP ÖLFLEX ® SPIRAL H07BQ-F BLACK is a multi-conductor, rubber-insulated, retractable flexible power supply cable with a rugged black polyurethane jacket. It may be used in damp and wet environments, but not submerged. LAPP 70002761. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 70002761... [See More]

  • Standards / Approvals: CE Marking; CE Approved
  • Cable Length: 19.67
  • Product Type: Multiconductor Cable
  • Number of Conductors: 5
SL 806 C - Combined PE/PVC Motor Connection Cable with Overall Copper Screen 0.6/1 kV -- 08060407
from SAB North America

The SL 806 C is an overall shielded continuous flex power supply and feedback cable which has been designed for automated servo systems. This composite. cable offers a unique combination of signal and power conductors, under one jacket, while reducing weight and saving space. The special design... [See More]

  • Standards / Approvals: CE Marking
  • Number of Conductors: 8
  • Product Type: Instrumentation and Control; Multiconductor Cable
  • Rated Voltage: 0.5000
Medium Voltage Power Cable -- NA2XS(F)2Y 6/10 kV, 12/20 kV, 18/30 kV
from Hi-Tech Controls, Inc.

Suitable for indoor installation and in cable ducts, outdoors, underground and in water as well as for installation on cable trays for industries, switch-boards and power stations. The PE-outer jacket is resistant to high mechanical stress for laying the cables. This PE-jacket is not flame-resistant... [See More]

  • Standards / Approvals: CE Marking; RoHS; VDE
  • Rated Voltage: 45
  • Number of Conductors: 1
  • Rated Temperature: -20 to 90
Flexible Power and Control Cable; Number-Coded -- ÖLFLEX® SMART 108
from LAPP

Ouml;LFLEX ® SMART 108 is a number-coded multi-conductor cable designed for general purpose cable installations on electrical machinery in dry or damp conditions. To help protect the environment, the jacket is dual-extruded with the inner jacket made with recycled PVC. It is available in... [See More]

  • Standards / Approvals: CE Marking; RoHS; VDE
  • Number of Conductors: 2 to 7
  • Product Type: Instrumentation and Control; Multiconductor Cable
  • Rated Voltage: 0.3000 to 0.5000
71220131 LAPP ÖLFLEX® SPIRAL 540 P Retractable Coiled Cable (12" - 39" length) - Unshielded - 18 AWG 4 Conductor - Yellow -- OLF71220131
from Lapp Tannehill

LAPP ÖLFLEX ® SPIRAL 540 P is a multi-conductor, TPE-insulated, retractable power supply cable with a yellow polyurethane outer jacket. It may be used both indoors and outdoors in wet, dry, or hot conditions. The cable has an extension capability of up to 3.5 times its retracted length. [See More]

  • Standards / Approvals: CE Marking; CE Approved
  • Cable Length: 3.25
  • Product Type: Multiconductor Cable
  • Number of Conductors: 4
SL 807 C - PE/PVC Feedback Cable with Overall Copper Screen -- 08070050
from SAB North America

The SL 807 C is a continuous flex servo motor feedback cable, overall shielded and designed for automated servo systems. This cable is ideally suited for automated. applications, such as cable tracks, automated handling equipment, pick-and-place units, gantry robots, machine tools, and other... [See More]

  • Standards / Approvals: CE Marking
  • Number of Conductors: 9
  • Product Type: Instrumentation and Control; Multiconductor Cable
  • Rated Voltage: 0.5000
Medium Voltage Power Cable -- NA2XS2Y 6/10 kV, 12/20 kV, 18/30 kV
from Hi-Tech Controls, Inc.

Suitable for indoor installation and in cable ducts, outdoors, underground and in water as well as for installation on cable trays for industries, switch-boards and power stations. The PE-outer jacket is resistant to high mechanical stress for laying the cables. This PE-jacket is not flame-resistant... [See More]

  • Standards / Approvals: CE Marking; RoHS; VDE
  • Rated Voltage: 45
  • Number of Conductors: 1
  • Rated Temperature: -20 to 90
Flexible Power and Control Cable; Number-Coded; Steel Braid -- ÖLFLEX® CLASSIC 110 SY
from LAPP

ÖLFLEX ® CLASSIC 110 SY is a number-coded multi-conductor power and control cable with a galvanized steel braid shield for mechanical and low-frequency protection. It is a European-style cable conforming to CE, for use in all electrical equipment in dry, damp, or wet conditions. [See More]

  • Standards / Approvals: CE Marking; RoHS; VDE
  • Number of Conductors: 2 to 25
  • Product Type: Instrumentation and Control; Multiconductor Cable; Control Cable
  • Rated Voltage: 0.3000 to 0.5000
71220132 LAPP ÖLFLEX® SPIRAL 540 P Retractable Coiled Cable (24" - 79" length) - Unshielded - 18 AWG 4 Conductor - Yellow -- OLF71220132
from Lapp Tannehill

LAPP ÖLFLEX ® SPIRAL 540 P is a multi-conductor, TPE-insulated, retractable power supply cable with a yellow polyurethane outer jacket. It may be used both indoors and outdoors in wet, dry, or hot conditions. The cable has an extension capability of up to 3.5 times its retracted length. [See More]

  • Standards / Approvals: CE Marking; CE Approved
  • Cable Length: 6.58
  • Product Type: Multiconductor Cable
  • Number of Conductors: 4
SL 810 - Flexible Motor Connection Cable For Use In Automation Technology, Control And Product Technology -- 08100415
from SAB North America

SL 810 is a flexible motor connection cable for use in automation technology, control and product technology. industrial motor connection and in drive systems. [See More]

  • Standards / Approvals: CE Marking; RoHS
  • Number of Conductors: 4
  • Product Type: Instrumentation and Control; Multiconductor Cable
  • Rated Voltage: 0.6000 to 1
Medium Voltage Power Cable -- NA2XSY 6/10 kV, 12/20 kV, 18/30 kV
from Hi-Tech Controls, Inc.

Suitable for installation mostly in power supply stations, indoors and in cable ducts, outdoors, underground and in water as well as for installation on cable trays for industries, switch boards and power stations. Due to the good laying characteristic, this cable can also be installed in difficult... [See More]

  • Standards / Approvals: CE Marking; RoHS; VDE
  • Rated Voltage: 45
  • Number of Conductors: 1
  • Rated Temperature: -5 to 90
Flexible Power Supply & Signal Cable for Stationary Applications with North American Approvals -- ÖLFLEX® SERVO 709 CY
from LAPP

ÖLFLEX ® SERVO 709 CY is a highly flexible and oil-resistant servo cable with both power and signal conductors. It has individually shielded pairs and an overall shield. [See More]

  • Standards / Approvals: CE Marking; RoHS; UL Recognized Component Mark (US and Canadian)
  • Number of Conductors: 4 to 6
  • Product Type: Instrumentation and Control; Multiconductor Cable; Servo Cable
  • Rated Voltage: 0.6000 to 1
71220133 LAPP ÖLFLEX® SPIRAL 540 P Retractable Coiled Cable (39" - 138" length) - Unshielded - 18 AWG 4 Conductor - Yellow -- OLF71220133
from Lapp Tannehill

LAPP ÖLFLEX ® SPIRAL 540 P is a multi-conductor, TPE-insulated, retractable power supply cable with a yellow polyurethane outer jacket. It may be used both indoors and outdoors in wet, dry, or hot conditions. The cable has an extension capability of up to 3.5 times its retracted length. [See More]

  • Standards / Approvals: CE Marking; CE Approved
  • Cable Length: 11.5
  • Product Type: Multiconductor Cable
  • Number of Conductors: 4
SL 810 - Flexible Motor Connection Cable For Use In Automation Technology, Control And Product Technology -- 08100425
from SAB North America

High functionality, good handling [See More]

  • Standards / Approvals: CE Marking
  • Number of Conductors: 4
  • Product Type: Instrumentation and Control; Multiconductor Cable
  • Rated Voltage: 0.4000
Medium Voltage Power Cable -- NAYY-J
from Hi-Tech Controls, Inc.

Power cables for energy supply are installed in open air, in underground, in water, indoors, in cable ducts, power stations, for industry and distribution boards as well as in subscriber networks, where mechanical damages are not be expected. [See More]

  • Standards / Approvals: CE Marking; RoHS; VDE
  • Number of Conductors: 4
  • Product Type: Multiconductor Cable
  • Rated Voltage: 4
Flexible Single-Conductor Power Supply Cable with PVC Jacket -- ÖLFLEX® FD 90
from LAPP

Ouml;LFLEX ® FD 90 is a flexible, 600V, UL and CSA approved single-conductor cable for continuous flex applications. It is designed with super fine wire stranding and specially formulated PVC compounds that are resistant to most mineral oils and water-based coolants. ÖLFLEX ® FD 90 CY... [See More]

  • Standards / Approvals: CSA Mark; CE Marking; RoHS; UL Recognized Component Mark (US and Canadian)
  • Rated Voltage: 0.6000 to 1
  • Product Type: Single Conductor Wire
  • Rated Temperature: -40 to 90
71220134 LAPP ÖLFLEX® SPIRAL 540 P Retractable Coiled Cable (59" - 197" length) - Unshielded - 18 AWG 4 Conductor - Yellow -- OLF71220134
from Lapp Tannehill

LAPP ÖLFLEX ® SPIRAL 540 P is a multi-conductor, TPE-insulated, retractable power supply cable with a yellow polyurethane outer jacket. It may be used both indoors and outdoors in wet, dry, or hot conditions. The cable has an extension capability of up to 3.5 times its retracted length. [See More]

  • Standards / Approvals: CE Marking; CE Approved
  • Cable Length: 16.42
  • Product Type: Multiconductor Cable
  • Number of Conductors: 4
SL 811 C - PUR Motor Connection Cable with PVC Conductors 0.6/1 kV -- 08110415
from SAB North America

The SL 811 is a very flexible, continuous flex motor power supply cable which has been designed for automated servo systems. This cable is ideally suited for. automated applications, such as cable tracks, automated handling equipment, pick-and place units, gantry robots, machine tools, and other... [See More]

  • Standards / Approvals: CE Marking
  • Number of Conductors: 4
  • Product Type: Instrumentation and Control; Multiconductor Cable
  • Rated Voltage: 1
Medium Voltage Power Cable -- NYCWY
from Hi-Tech Controls, Inc.

Power cables for energy supply are used for industry and distribution boards, power stations, house connecting boxes and street lighting as well as control cable for the transmission of control impulses and test data. Overall, where increased electrical and also mechanical protection are required. [See More]

  • Standards / Approvals: CE Marking; RoHS; VDE
  • Number of Conductors: 2 to 4
  • Product Type: Multiconductor Cable
  • Rated Voltage: 4
Flexible Single-Conductor Power Supply Cable with PVC Jacket -- ÖLFLEX® FD 90 CY
from LAPP

Ouml;LFLEX ® FD 90 is a flexible, 600V, UL and CSA approved single-conductor cable for continuous flex applications. It is designed with super fine wire stranding and specially formulated PVC compounds that are resistant to most mineral oils and water-based coolants. ÖLFLEX ® FD 90 CY... [See More]

  • Standards / Approvals: CSA Mark; CE Marking; RoHS; UL Recognized Component Mark (US and Canadian)
  • Rated Voltage: 0.6000 to 1
  • Product Type: Single Conductor Wire
  • Rated Temperature: -40 to 90
71220135 LAPP ÖLFLEX® SPIRAL 540 P Retractable Coiled Cable (12" - 39" length) - Unshielded - 18 AWG 5 Conductor - Yellow -- OLF71220135
from Lapp Tannehill

LAPP ÖLFLEX ® SPIRAL 540 P is a multi-conductor, TPE-insulated, retractable power supply cable with a yellow polyurethane outer jacket. It may be used both indoors and outdoors in wet, dry, or hot conditions. The cable has an extension capability of up to 3.5 times its retracted length. [See More]

  • Standards / Approvals: CE Marking; CE Approved
  • Cable Length: 3.25
  • Product Type: Multiconductor Cable
  • Number of Conductors: 5
SL 812 C - PVC Motor Connection Cable with Overall Copper Screen 0.6/1 kV -- 08120415
from SAB North America

SL 812 C is a flexible, tinned copper shielded motor connection cable for DNC motors. This cable is used in automation technology, control and product engineering,. machine and industrial motor drive systems, as well as power supply cable between frequency converter and servo motor. An overall... [See More]

  • Standards / Approvals: CE Marking; RoHS
  • Number of Conductors: 4
  • Product Type: Instrumentation and Control; Multiconductor Cable
  • Rated Voltage: 0.6000 to 1
Medium Voltage Power Cable -- NYCY
from Hi-Tech Controls, Inc.

Power cables for energy supply are used for industry and distribution boards, power stations, house connecting boxes and street lighting as well as control cable for the transmission of control impulses and test data. Overall, where increased electrical and also mechanical protection are required. [See More]

  • Standards / Approvals: CE Marking; RoHS; VDE
  • Number of Conductors: 1 to 61
  • Product Type: Multiconductor Cable
  • Rated Voltage: 4
Flexible VFD Cable with a Pair for Signal or Temperature Sensor; 600V/1000V; UL & c(UL) TC Approval -- ÖLFLEX® VFD with Signal
from LAPP

Ouml;LFLEX ® VFD with Signal is an extremely oil- and UV-resistant shielded motor power cable for VFD drives, with an additional pair for brake or temperature sensor. ÖLFLEX ® VFD with Signal is designed with the “Lapp Surge Guard ” insulation system, which includes a... [See More]

  • Standards / Approvals: CSA Mark; CE Marking; RoHS; UL Recognized Component Mark (US and Canadian); MSHA
  • Number of Conductors: 4
  • Product Type: Instrumentation and Control; Multiconductor Cable; VFD Control Cable
  • Rated Voltage: 0.6000 to 1
71220136 LAPP ÖLFLEX® SPIRAL 540 P Retractable Coiled Cable (24" - 79" length) - Unshielded - 18 AWG 5 Conductor - Yellow -- OLF71220136
from Lapp Tannehill

LAPP ÖLFLEX ® SPIRAL 540 P is a multi-conductor, TPE-insulated, retractable power supply cable with a yellow polyurethane outer jacket. It may be used both indoors and outdoors in wet, dry, or hot conditions. The cable has an extension capability of up to 3.5 times its retracted length. [See More]

  • Standards / Approvals: CE Marking; CE Approved
  • Cable Length: 6.58
  • Product Type: Multiconductor Cable
  • Number of Conductors: 5
SL 813 C - PUR Motor Connection Cable with PVC Conductors and Overall Copper Screen 0.6/1 kV -- 08130415
from SAB North America

The SL 813 C is a shielded continuous flex, motor power supply cable which has been designed for automated servo systems. This cable is ideally suited for. automated applications, such as cable tracks, automated handling equipment, pick-and place units, gantry robots, machine tools, and other... [See More]

  • Standards / Approvals: CE Marking
  • Number of Conductors: 4
  • Product Type: Instrumentation and Control; Multiconductor Cable
  • Rated Voltage: 1
Medium Voltage Power Cable -- NYKY-J 0.6/1 kV
from Hi-Tech Controls, Inc.

These cables of PVC insulation and lead inner-jacket are installed everywhere, where the danger of chemical reaction of solvents, energy fuels, oils, gasoline or of that kind in filling stations particularly in petrol pump areas for carburetor propellants, in refining plants and in chemical... [See More]

  • Standards / Approvals: CE Marking; RoHS; VDE
  • Number of Conductors: 3 to 40
  • Product Type: Multiconductor Cable
  • Rated Voltage: 6
Heavy Duty Continuous Flex Control Cable with TPE Jacket -- ÖLFLEX® FD AUTO X
from LAPP

ÖLFLEX ® FD AUTO-X is a flexible oil- and UV-resistant multi-conductor control cable designed for continuous flexing industrial applications. It has worldwide approvals, including UL Type TC-ER, CSA AWM, and CE. [See More]

  • Standards / Approvals: CSA Mark; CE Marking; RoHS; UL Recognized Component Mark (US and Canadian)
  • Number of Conductors: 3 to 65
  • Product Type: Instrumentation and Control; Multiconductor Cable; Control Cable
  • Rated Voltage: 0.6000 to 1
71220137 LAPP ÖLFLEX® SPIRAL 540 P Retractable Coiled Cable (39" - 138" length) - Unshielded - 18 AWG 5 Conductor - Yellow -- OLF71220137
from Lapp Tannehill

LAPP ÖLFLEX ® SPIRAL 540 P is a multi-conductor, TPE-insulated, retractable power supply cable with a yellow polyurethane outer jacket. It may be used both indoors and outdoors in wet, dry, or hot conditions. The cable has an extension capability of up to 3.5 times its retracted length. [See More]

  • Standards / Approvals: CE Marking; CE Approved
  • Cable Length: 11.5
  • Product Type: Multiconductor Cable
  • Number of Conductors: 5
SL 823 C - PUR Motor Connection Cable With TPE Conductors and Overall Copper Screen 0.6/1 kV -- 08230415
from SAB North America

The SL 823 C is a halogen free, super flexible, shielded, continuous flex motor supply cable which has been designed for automated servo systems. The flexible. design makes this cable ideally suited for small bend radius applications, such as cable tracks, automated handling equipment, and other... [See More]

  • Standards / Approvals: CE Marking
  • Number of Conductors: 4
  • Product Type: Instrumentation and Control; Multiconductor Cable
  • Rated Voltage: 1
Medium Voltage Power Cable -- NYY-J/NYY-O
from Hi-Tech Controls, Inc.

Power cables for energy supply are installed outdoors, in underground, in water, indoors, in cable ducts, power stations, for industry and distribution boards as well as in subscriber networks, where mechanical damages are not to be expected. [See More]

  • Standards / Approvals: CE Marking; RoHS; VDE
  • Number of Conductors: 1 to 52
  • Product Type: Multiconductor Cable
  • Rated Voltage: 4
Heavy Duty, Flexible Tray Cable with Colored Conductors for DC or AC Control Wiring -- ÖLFLEX® AUTO I
from LAPP

Ouml;LFLEX ® AUTO-I is a UV-resistant, multi-conductor cable designed for use on machine tool equipment and other industrial machinery conforming to NFPA 79 2012 wiring norms. ÖLFLEX ® AUTO-I is color-coded with either blue, red, yellow, orange, or black conductors for DC, AC, and... [See More]

  • Standards / Approvals: CSA Mark; CE Marking; RoHS; UL Recognized Component Mark (US and Canadian)
  • Number of Conductors: 3 to 65
  • Product Type: Instrumentation and Control; Multiconductor Cable
  • Rated Voltage: 0.6000 to 1
71220138 LAPP ÖLFLEX® SPIRAL 540 P Retractable Coiled Cable (59" - 197" length) - Unshielded - 18 AWG 5 Conductor - Yellow -- OLF71220138
from Lapp Tannehill

LAPP ÖLFLEX ® SPIRAL 540 P is a multi-conductor, TPE-insulated, retractable power supply cable with a yellow polyurethane outer jacket. It may be used both indoors and outdoors in wet, dry, or hot conditions. The cable has an extension capability of up to 3.5 times its retracted length. [See More]

  • Standards / Approvals: CE Marking; CE Approved
  • Cable Length: 16.42
  • Product Type: Multiconductor Cable
  • Number of Conductors: 5
SL 832 C -- 08320050
from SAB North America

Radiation res-5*107cJ/Kg, flame ret, self-ext, oil & chem res [See More]

  • Standards / Approvals: CSA Mark; CE Marking; UL Recognized Component Mark (US and Canadian)
  • Number of Conductors: 9
  • Product Type: Instrumentation and Control; Multiconductor Cable
  • Rated Voltage: 0.5000
Medium Voltage Power Cable -- Petrol Station Cable
from Hi-Tech Controls, Inc.

These data transmission cables, oil and fuel resistant, are used for internal and external wiring applications at gas pumps, for data transmission from the pumps to the cash desk and in the installation of the video surveillance systems. These cables are also installed directly underground and are... [See More]

  • Standards / Approvals: CE Marking; RoHS
  • Number of Conductors: 2 to 7
  • Product Type: Multiconductor Cable
  • Rated Voltage: 4
Heavy Duty, LSLH, Indoor/Outdoor Flexible Cable with PUR Jacket -- ÖLFLEX® 590 CP
from LAPP

Ouml;LFLEX ® 590 CP is a color-coded, flexible power and control cable with a rugged, highly abrasion-resistant yellow polyurethane jacket. It is UV-resistant and performs very well in cold-temperature indoor and outdoor applications. ÖLFLEX ® 590 CP is the shielded version, with an... [See More]

  • Standards / Approvals: CSA Mark; CE Marking; RoHS; UL Recognized Component Mark (US and Canadian)
  • Number of Conductors: 2 to 5
  • Product Type: Instrumentation and Control; Multiconductor Cable; Power & Control Cable
  • Rated Voltage: 0.6000
71220151 LAPP ÖLFLEX® SPIRAL 540 P Retractable Coiled Cable (14" - 39" length) - Unshielded - 16 AWG 5 Conductor - Yellow -- OLF71220151
from Lapp Tannehill

LAPP ÖLFLEX ® SPIRAL 540 P is a multi-conductor, TPE-insulated, retractable power supply cable with a yellow polyurethane outer jacket. It may be used both indoors and outdoors in wet, dry, or hot conditions. The cable has an extension capability of up to 3.5 times its retracted length. [See More]

  • Standards / Approvals: CE Marking; CE Approved
  • Cable Length: 3.25
  • Product Type: Multiconductor Cable
  • Number of Conductors: 5
SL 833 C - PUR Motor Connection Cable with TPE Conductors and Overall Copper Screen 0.6/1 kV -- 08330415
from SAB North America

SL 833 C is a halogen free UL/CSA approved, highly flexible, continuous flex motor supply cable which has been designed for automated servo systems. The. special ultra flexible design makes SL 833 C ideally suited for small bend radius applications, such as cable track, automated handling equipment... [See More]

  • Standards / Approvals: CSA Mark; CE Marking
  • Number of Conductors: 4
  • Product Type: Instrumentation and Control; Multiconductor Cable
  • Rated Voltage: 1
Solar Cable, Li11Y11Y -- SOLARFLEX 104
from Hi-Tech Controls, Inc.

The power of the wind, sun and water are alternative power sources which are always available and inexhaustible. These cables are intended for photo-voltaic systems. Photo-voltaic systems convert the energy of the sun directly into electric energy. The cable is UV-radiation and temperature resistant... [See More]

  • Standards / Approvals: CE Marking; RoHS
  • Rated Voltage: 3.5
  • Number of Conductors: 1
  • Rated Temperature: -50 to 90
Heavy Duty, LSLH, Indoor/Outdoor Flexible Cable with PUR Jacket -- ÖLFLEX® 590 P
from LAPP

ÖLFLEX ® 590 CP is a color-coded, flexible power and control cable with a rugged, highly abrasion-resistant yellow polyurethane jacket. It is UV-resistant and performs very well in cold-temperature indoor and outdoor applications. [See More]

  • Standards / Approvals: CSA Mark; CE Marking; RoHS; UL Recognized Component Mark (US and Canadian)
  • Number of Conductors: 2 to 7
  • Product Type: Instrumentation and Control; Multiconductor Cable; Power & Control Cable
  • Rated Voltage: 0.6000
71220152 LAPP ÖLFLEX® SPIRAL 540 P Retractable Coiled Cable (28" - 79" length) - Unshielded - 16 AWG 5 Conductor - Yellow -- OLF71220152
from Lapp Tannehill

LAPP ÖLFLEX ® SPIRAL 540 P is a multi-conductor, TPE-insulated, retractable power supply cable with a yellow polyurethane outer jacket. It may be used both indoors and outdoors in wet, dry, or hot conditions. The cable has an extension capability of up to 3.5 times its retracted length. [See More]

  • Standards / Approvals: CE Marking; CE Approved
  • Cable Length: 6.58
  • Product Type: Multiconductor Cable
  • Number of Conductors: 5
SL 841 C - Multipair Signal and Control Cable Overall Braid DIN Color Code -- 08410407
from SAB North America

SL 839 C is a UL approved, continuous flexible tinned copper shielded, multi conductor, motor feedback and transmission cable. This cable is designed for use in. highly flexible, mobile connection, primary in speedometer, brake, temperature control in motors and continuous flex applications for... [See More]

  • Standards / Approvals: CSA Mark; CE Marking
  • Number of Conductors: 8
  • Product Type: Instrumentation and Control; Multiconductor Cable
  • Rated Voltage: 1
Solar Cable, LiTPE/TPE -- SOLARFLEX 101
from Hi-Tech Controls, Inc.

The power of the wind, sun and water are alternative power sources which are always available and inexhaustible. These cables are intended for photo-voltaic systems. Photo-voltaic systems convert the energy of the sun directly into electric energy. The cable is UV-radiation and temperature resistant... [See More]

  • Standards / Approvals: CE Marking; RoHS
  • Rated Voltage: 3.5
  • Number of Conductors: 1
  • Rated Temperature: -50 to 115
Highly Flexible Continuous Flexing Servo Cable; Unshielded; UL/CSA Approval -- ÖLFLEX® SERVO FD 795 P
from LAPP

ÖLFLEX ® SERVO FD 795 P is an industrial grade servo cable available with power only or power & feedback conductors. [See More]

  • Standards / Approvals: CSA Mark; CE Marking; RoHS; UL Recognized Component Mark (US and Canadian)
  • Number of Conductors: 4 to 6
  • Product Type: Instrumentation and Control (optional feature); Multiconductor Cable; Servo Cable
  • Rated Voltage: 0.3000 to 0.6000
71220153 LAPP ÖLFLEX® SPIRAL 540 P Retractable Coiled Cable (47" - 138" length) - Unshielded - 16 AWG 5 Conductor - Yellow -- OLF71220153
from Lapp Tannehill

LAPP ÖLFLEX ® SPIRAL 540 P is a multi-conductor, TPE-insulated, retractable power supply cable with a yellow polyurethane outer jacket. It may be used both indoors and outdoors in wet, dry, or hot conditions. The cable has an extension capability of up to 3.5 times its retracted length. [See More]

  • Standards / Approvals: CE Marking; CE Approved
  • Cable Length: 11.5
  • Product Type: Multiconductor Cable
  • Number of Conductors: 5
TR 600 HD - Type WTTC Heavy Duty Tray Cable -- 32300204
from SAB North America

TR 600 HD is a severe duty motor supply cable for use in applications that require tray cable ratings, flexibility, chemical resistance and extreme oil resistance. This cable can be used without conduit (exposed runs). TR 600 HD is permitted to be used in hazardous (classified) locations class I,... [See More]

  • Standards / Approvals: CE Marking; UL Recognized Component Mark (US and Canadian)
  • Number of Conductors: 4
  • Product Type: Instrumentation and Control; Multiconductor Cable
  • Rated Voltage: 0.6000
Solar Cable, LiTPE11Y -- SOLARFLEX 100
from Hi-Tech Controls, Inc.

The power of the wind, sun and water are alternative power sources which are always available and inexhaustible. These cables are intended for photo-voltaic systems. Photo-voltaic systems convert the energy of the sun directly into electric energy. The cable is UV-radiation and temperature resistant... [See More]

  • Standards / Approvals: CE Marking; RoHS
  • Rated Voltage: 3.5
  • Number of Conductors: 1
  • Rated Temperature: -50 to 90
Highly Flexible Weather-Proof Rubber Cable with Supporting Element -- ÖLFLEX® CRANE
from LAPP

ÖLFLEX ® CRANE is a small-diameter pendant control cable. Thanks to its extremely durable and flexible jacket, this cable can be used on machinery and equipment that is permanently exposed to harsh outdoor environments. The internal supporting element provides strain relief. [See More]

  • Standards / Approvals: CE Marking; RoHS
  • Number of Conductors: 2 to 48
  • Product Type: Instrumentation and Control; Multiconductor Cable; Pendant Control Cable
  • Rated Voltage: 0.3000 to 0.5000
71220154 LAPP ÖLFLEX® SPIRAL 540 P Retractable Coiled Cable (67" - 197" length) - Unshielded - 16 AWG 5 Conductor - Yellow -- OLF71220154
from Lapp Tannehill

LAPP ÖLFLEX ® SPIRAL 540 P is a multi-conductor, TPE-insulated, retractable power supply cable with a yellow polyurethane outer jacket. It may be used both indoors and outdoors in wet, dry, or hot conditions. The cable has an extension capability of up to 3.5 times its retracted length. [See More]

  • Standards / Approvals: CE Marking; CE Approved
  • Cable Length: 16.42
  • Product Type: Multiconductor Cable
  • Number of Conductors: 5
Solar Cable, LiYY -- SOLARFLEX 102
from Hi-Tech Controls, Inc.

2-pole special cable for installation protected against short-circuit to earth and short-circuit, as a connecting cable from a module to an inverter. [See More]

  • Standards / Approvals: CE Marking; RoHS
  • Number of Conductors: 2
  • Product Type: Multiconductor Cable
  • Rated Voltage: 3.5
Oil-Resistant, Halogen-Free Control Cable -- ÖLFLEX® 110 CH
from LAPP

Ouml;LFLEX ® 110 H/110 CH is a low smoke, zero halogen (LSZH), multi-conductor control and power cable with improved oil resistance and flame protection. It is for use in all electrical equipment in dry or damp conditions. It is UV and weather resistant and comes in shielded and unshielded... [See More]

  • Standards / Approvals: CE Marking; RoHS; UL Recognized Component Mark (US and Canadian)
  • Number of Conductors: 3 to 25
  • Product Type: Instrumentation and Control; Multiconductor Cable; Control Cable
  • Rated Voltage: 0.3000 to 0.6000
71220163 LAPP ÖLFLEX® SPIRAL 540 P Retractable Coiled Cable (14" - 39" length) - Unshielded - 14 AWG 5 Conductor - Yellow -- OLF71220163
from Lapp Tannehill

LAPP ÖLFLEX ® SPIRAL 540 P is a multi-conductor, TPE-insulated, retractable power supply cable with a yellow polyurethane outer jacket. It may be used both indoors and outdoors in wet, dry, or hot conditions. The cable has an extension capability of up to 3.5 times its retracted length. [See More]

  • Standards / Approvals: CE Marking; CE Approved
  • Cable Length: 3.25
  • Product Type: Multiconductor Cable
  • Number of Conductors: 5