Pneumatic Fitting Tube Fittings
from Festo Corporation
Straight shape, T-shape, L-shape, Y-shape. Operating medium compressed air, vacuum. Brass, POM, aluminum, or stainless steel [See More]
- Fitting Type: Pneumatic Fitting
- Temperature: 32 to 140
- Material: Aluminum; Aluminum
from Clippard
Push-Quick "Y" Connector, 1/8", #10-32 [See More]
- Fitting Type: Pneumatic Fitting
- Connection Type: Push-to-Connect
from Jinshiling (Heyuan) Technology Co., Ltd.
PTFE bellows with features. PTFE materials are excellent in terms of high temperature resistance. They can be used at a variety of temperatures and maintain a stable performance. Good corrosion resistance PTFE is resistant to a wide range of chemicals, including strong acids, alkalis, organic... [See More]
- Fitting Type: Hydraulic Fitting; Pneumatic Fitting
- Temperature: -328 to 500
- Material: Fluororesin
from RS Components, Ltd.
VANNE TUBE-TUBE [See More]
- Fitting Type: Pneumatic Fitting
- Temperature: -4 to 176
from Festo Corporation
Straight shape, T-shape, L-shape, Y-shape. Operating medium compressed air, vacuum. Brass, POM, aluminum, or stainless steel [See More]
- Fitting Type: Pneumatic Fitting
- Temperature: 32 to 140
- Material: Steel; High-alloy steel
from Clippard
Push-Quick Elbow Reducer, 1/8" - 5/32" NPT [See More]
- Fitting Type: Elbow Fitting; Reducer Fitting; Pneumatic Fitting
from RS Components, Ltd.
VANNE TUBE-TUBE [See More]
- Fitting Type: Pneumatic Fitting
- Temperature: -4 to 176
- Material: Aluminum; Aluminium
from Festo Corporation
Straight shape, T-shape, L-shape, Y-shape. Operating medium compressed air, vacuum. Brass, POM, aluminum, or stainless steel [See More]
- Fitting Type: Pneumatic Fitting
- Temperature: 32 to 140
- Material: Aluminum; Aluminum Die-cast zinc
from Clippard
Push-Quick Female Connector, 4 mm, #10-32 [See More]
- Fitting Type: Pneumatic Fitting
from RS Components, Ltd.
VANNE TUBE-TUBE [See More]
- Fitting Type: Pneumatic Fitting
- Material: Aluminum; Aluminium
from Festo Corporation
Barbed hose fitting with or without sealing ring. Tubing clip to DIN 3017. Operating medium compressed air, vacuum. Brass or aluminum, steel [See More]
- Fitting Type: Pneumatic Fitting
from Clippard
Push-Quick Female Elbow, 1/4", #10-32 [See More]
- Fitting Type: Elbow Fitting; Pneumatic Fitting
from RS Components, Ltd.
Festo QS-1/4-8 Pneumatic Fitting [See More]
- Fitting Type: Pneumatic Fitting
- Material: Brass/Bronze; Brass
- Connection Type: Push-to-Connect
from Festo Corporation
Barbed hose fitting with or without sealing ring. Tubing clip to DIN 3017. Operating medium compressed air, vacuum. Brass or aluminum, steel [See More]
- Fitting Type: Pneumatic Fitting
from Clippard
Push-Quick Bulkhead Connector, 5/32", 1/8" NPT [See More]
- Fitting Type: Pneumatic Fitting
- Material: Brass/Bronze
- Connection Type: Push-to-Connect; 1/8 NPT
- English Size: 0.156
from RS Components, Ltd.
Festo QSF-1/8-4-B Pneumatic Fitting [See More]
- Fitting Type: Pneumatic Fitting
- Material: Brass/Bronze; Brass
- Connection Type: Push-to-Connect
from Festo Corporation
Barbed hose fitting with or without sealing ring. Tubing clip to DIN 3017. Operating medium compressed air, vacuum. Brass or aluminum, steel [See More]
- Fitting Type: Pneumatic Fitting
from Clippard
Push-Quick Branch "T", 5/32", #10-32 [See More]
- Fitting Type: Tee Fitting; Pneumatic Fitting
- Material: Thermoplastic
- Connection Type: Push-to-Connect; #10-32
- English Size: 0.156
from RS Components, Ltd.
Push-in Elbow Fitting, Male R1/2, 12mm [See More]
- Fitting Type: Elbow Fitting; Pneumatic Fitting
- Material: Pbt
- Connection Type: Push-to-Connect
from Festo Corporation
Straight shape, T-shape, L-shape, Y-shape. Operating medium compressed air, vacuum. Brass, POM, aluminum, or stainless steel [See More]
- Fitting Type: Pneumatic Fitting
- Temperature: 32 to 140
- Material: Aluminum; Aluminum
from Clippard
Push-Quick Bulkhead Union, 5/32" [See More]
- Fitting Type: Union Fitting; Pneumatic Fitting
- Material: Brass/Bronze
- Connection Type: Push-to-Connect
- English Size: 0.156
from RS Components, Ltd.
Push-in Elbow Fitting, Male R1/2, 12mm [See More]
- Fitting Type: Elbow Fitting; Pneumatic Fitting
- Material: Pbt
- Connection Type: Push-to-Connect
from Festo Corporation
Straight shape, T-shape, L-shape, Y-shape. Operating medium compressed air, vacuum. Brass, POM, aluminum, or stainless steel [See More]
- Fitting Type: Elbow Fitting; Pneumatic Fitting
- Temperature: 32 to 140
- Material: Aluminum; Aluminum Die-cast zinc
from Clippard
Push-Quick Cross Union, 5/32" [See More]
- Fitting Type: Cross 4-Way Fitting; Union Fitting; Pneumatic Fitting
- Material: Thermoplastic
- Connection Type: Push-to-Connect
- English Size: 0.156
from RS Components, Ltd.
Push-in Elbow Fitting, Male R1/2, 12mm [See More]
- Fitting Type: Elbow Fitting; Pneumatic Fitting
- Material: Pbt
- Connection Type: Push-to-Connect
from Festo Corporation
Straight shape, T-shape, L-shape, Y-shape. Operating medium compressed air, vacuum. Brass, POM, aluminum, or stainless steel [See More]
- Fitting Type: Pneumatic Fitting
- Material: POM
from Clippard
Push-Quick Elbow Union, 5/32" [See More]
- Fitting Type: Elbow Fitting; Union Fitting; Pneumatic Fitting
- Material: Thermoplastic
- Connection Type: Push-to-Connect
- English Size: 0.156
from RS Components, Ltd.
Push-in Elbow Fitting, Male G1/2, 12mm [See More]
- Fitting Type: Elbow Fitting; Pneumatic Fitting
- Material: Pbt
- Connection Type: Push-to-Connect
from Festo Corporation
Straight shape, T-shape, L-shape, Y-shape. Operating medium compressed air, vacuum. Brass, POM, aluminum, or stainless steel [See More]
- Fitting Type: Pneumatic Fitting
- Temperature: 32 to 140
- Material: Die-cast zinc
from Clippard
Push-Quick Male Connector, 5/32", #10-32 [See More]
- Fitting Type: Coupling Fitting; Adapter Fitting; Pneumatic Fitting
- Material: Brass/Bronze
- Connection Type: Push-to-Connect; #10-32
- English Size: 0.156
from RS Components, Ltd.
Push-in Elbow Fitting, Male G1/2, 12mm [See More]
- Fitting Type: Elbow Fitting; Pneumatic Fitting
- Material: Pbt
- Connection Type: Push-to-Connect
from Festo Corporation
Straight shape, T-shape, L-shape, Y-shape. Operating medium compressed air, vacuum. Brass, POM, aluminum, or stainless steel [See More]
- Fitting Type: Pneumatic Fitting
- Material: POM
from Clippard
Push-Quick Male Elbow, 5/32", #10-32 [See More]
- Fitting Type: Elbow Fitting; Pneumatic Fitting
- Material: Thermoplastic
- Connection Type: Push-to-Connect; #10-32
- English Size: 0.156
from RS Components, Ltd.
Push-in Elbow Fitting, Male G1/2, 16mm [See More]
- Fitting Type: Elbow Fitting; Pneumatic Fitting
- Material: Pbt
- Connection Type: Push-to-Connect
from Festo Corporation
Straight shape, T-shape, L-shape, Y-shape. Operating medium compressed air, vacuum. Brass, POM, aluminum, or stainless steel [See More]
- Fitting Type: Pneumatic Fitting
- Material: POM
from Clippard
Push-Quick Manifold Union, 1/4" - 5/32" NPT [See More]
- Fitting Type: Union Fitting; Pneumatic Fitting
- Material: Thermoplastic
- Connection Type: Push-to-Connect
- English Size: 0.250
from RS Components, Ltd.
Push in T Connector, Male R1/2, 10mm [See More]
- Fitting Type: Pneumatic Fitting
- Material: Pbt
- Connection Type: Push-to-Connect
from Festo Corporation
POM, aluminum, brass. Multi-plug, multi-socket. Terminal plug and terminal socket. Operating medium compressed air, vacuum [See More]
- Fitting Type: Pneumatic Fitting
- Temperature: 14 to 140
from Clippard
Push-Quick Run "T", 5/32", #10-32 [See More]
- Fitting Type: Tee Fitting; Pneumatic Fitting
- Material: Thermoplastic
- Connection Type: Push-to-Connect; #10-32
- English Size: 0.156
from RS Components, Ltd.
Push in T Connector, Male R1/2, 12mm [See More]
- Fitting Type: Pneumatic Fitting
- Material: Pbt
- Connection Type: Push-to-Connect
from Festo Corporation
Polymer, brass. For max. 22 lines. Used as control cabinet outlets. Operating medium compressed air, vacuum [See More]
- Fitting Type: Pneumatic Fitting
- Temperature: 14 to 140
from Clippard
Push-Quick Reducer Union, 1/4", 5/32" NPT [See More]
- Fitting Type: Union Fitting; Reducer Fitting; Pneumatic Fitting
- Material: Thermoplastic
- Connection Type: Push-to-Connect
- English Size: 0.250
from RS Components, Ltd.
Push in T Connector, Male R1/2, 16mm [See More]
- Fitting Type: Pneumatic Fitting
- Material: Brass/Bronze; Stainless; Pbt
- Connection Type: Push-to-Connect
from Festo Corporation
Standard series. Self-sealing push-in fitting blocks the air flow after the pneumatic tubing is disconnected. PBT and nickel-plated brass. Operating medium compressed air, vacuum [See More]
- Fitting Type: Pneumatic Fitting
- Material: PBT
- Connection Type: Push-to-Connect
- Temperature: 14 to 176
from Clippard
Push-Quick Straight Union, 5/32" [See More]
- Fitting Type: Pneumatic Fitting
- Material: Thermoplastic
- Connection Type: Push-to-Connect
- English Size: 0.156
from RS Components, Ltd.
Push in T Connector, 16mm [See More]
- Fitting Type: Pneumatic Fitting
- Material: Pbt
- Connection Type: Push-to-Connect
from Festo Corporation
Standard series. Self-sealing push-in fitting blocks the air flow after the pneumatic tubing is disconnected. PBT and nickel-plated brass. Operating medium compressed air, vacuum [See More]
- Fitting Type: Pneumatic Fitting
- Material: PBT
- Connection Type: Push-to-Connect
- Temperature: 14 to 176
from Clippard
Push-Quick "T" Union, 5/32" [See More]
- Fitting Type: Tee Fitting; Union Fitting; Pneumatic Fitting
- Material: Thermoplastic
- Connection Type: Push-to-Connect
- English Size: 0.156
from RS Components, Ltd.
Push in T Connector, 16mm, 12mm [See More]
- Fitting Type: Pneumatic Fitting
- Material: Brass/Bronze; Polypropylene (PP); Stainless; Pbt
- Connection Type: Push-to-Connect
from Festo Corporation
Standard series. Self-sealing push-in fitting blocks the air flow after the pneumatic tubing is disconnected. PBT and nickel-plated brass. Operating medium compressed air, vacuum [See More]
- Fitting Type: Pneumatic Fitting
- Material: Brass/Bronze; Brass Nickel-plated
- Connection Type: Push-to-Connect
- Temperature: 14 to 176
from Clippard
Push-Quick Universal Elbow, 5/32", #10-32 [See More]
- Fitting Type: Elbow Fitting; Pneumatic Fitting
- Material: Thermoplastic
- Connection Type: Push-to-Connect; #10-32
- English Size: 0.156
from RS Components, Ltd.
Push in T Connector, Male R3/8, 16mm [See More]
- Fitting Type: Pneumatic Fitting
- Material: Pbt
- Connection Type: Push-to-Connect
from Festo Corporation
Standard series. Self-sealing push-in fitting blocks the air flow after the pneumatic tubing is disconnected. PBT and nickel-plated brass. Operating medium compressed air, vacuum [See More]
- Fitting Type: Pneumatic Fitting
- Material: Brass/Bronze; Brass Nickel-plated
- Connection Type: Push-to-Connect
- Temperature: 14 to 176
from Clippard
Push-Quick "Y" Union, 5/32" (4mm) [See More]
- Fitting Type: Union Fitting; Wye Fitting; Pneumatic Fitting
- Material: Thermoplastic
- Connection Type: Push-to-Connect
- English Size: 0.156
from RS Components, Ltd.
Push in Y Connector, 16mm [See More]
- Fitting Type: Pneumatic Fitting
- Material: Pbt
- Connection Type: Push-to-Connect
from Festo Corporation
Standard series. Self-sealing push-in fitting blocks the air flow after the pneumatic tubing is disconnected. PBT and nickel-plated brass. Operating medium compressed air, vacuum [See More]
- Fitting Type: Pneumatic Fitting
- Material: Brass/Bronze; Nickel-plated Brass
- Connection Type: Push-to-Connect
- Temperature: 14 to 176
from Clippard
Push-Quick Male Elbow, 1/2", 1/2" NPT [See More]
- Fitting Type: Elbow Fitting; Pneumatic Fitting
from RS Components, Ltd.
Push in Y Connector, 16mm, 12mm [See More]
- Fitting Type: Pneumatic Fitting
- Material: Pbt
- Connection Type: Push-to-Connect
from Festo Corporation
Standard series. Self-sealing push-in fitting blocks the air flow after the pneumatic tubing is disconnected. PBT and nickel-plated brass. Operating medium compressed air, vacuum [See More]
- Fitting Type: Pneumatic Fitting
- Material: PBT
- Connection Type: Push-to-Connect
- Temperature: 14 to 176
from Clippard
Push-Quick Manifold Mount, 1/8" - 5/32" NPT [See More]
- Fitting Type: Pneumatic Fitting
from RS Components, Ltd.
Festo QS-1/2-10 Pneumatic Fitting [See More]
- Fitting Type: Pneumatic Fitting
- Material: Brass/Bronze; Brass
- Connection Type: Push-to-Connect
from Festo Corporation
Standard series. Self-sealing push-in fitting blocks the air flow after the pneumatic tubing is disconnected. PBT and nickel-plated brass. Operating medium compressed air, vacuum [See More]
- Fitting Type: Pneumatic Fitting
- Material: PBT
- Connection Type: Push-to-Connect
- Temperature: 14 to 176
from Clippard
Push-Quick Plug, 5/32" [See More]
- Fitting Type: Pneumatic Fitting
from RS Components, Ltd.
Festo QS-1/2-10-I Pneumatic Fitting [See More]
- Fitting Type: Pneumatic Fitting
- Material: Brass/Bronze; Brass
- Connection Type: Push-to-Connect
from Festo Corporation
Standard series. Self-sealing push-in fitting blocks the air flow after the pneumatic tubing is disconnected. PBT and nickel-plated brass. Operating medium compressed air, vacuum [See More]
- Fitting Type: Pneumatic Fitting
- Material: PBT
- Connection Type: Push-to-Connect
- Temperature: 14 to 176
from Clippard
Push-Quick Plug-In Elbow, 1/2" [See More]
- Fitting Type: Elbow Fitting; Pneumatic Fitting
from RS Components, Ltd.
Festo QS-1/2-12 Pneumatic Fitting [See More]
- Fitting Type: Pneumatic Fitting
- Material: Brass/Bronze; Brass
- Connection Type: Push-to-Connect
from Festo Corporation
POM, aluminum, brass. Multi-plug, multi-socket. Terminal plug and terminal socket. Operating medium compressed air, vacuum [See More]
- Fitting Type: Pneumatic Fitting
from Clippard
Push-Quick Reduced Branch, 5/32" - 1/8" NPT [See More]
- Fitting Type: Reducer Fitting; Pneumatic Fitting
from RS Components, Ltd.
Festo QS-1/2-12-I Pneumatic Fitting [See More]
- Fitting Type: Pneumatic Fitting
- Material: Brass/Bronze; Brass
- Connection Type: Push-to-Connect
from Festo Corporation
POM, aluminum, brass. Multi-plug, multi-socket. Terminal plug and terminal socket. Operating medium compressed air, vacuum [See More]
- Fitting Type: Pneumatic Fitting
from Clippard
Push-Quick Stack Elbow, 1/2", 1/2" NPT [See More]
- Fitting Type: Elbow Fitting; Reducer Fitting; Pneumatic Fitting
- Connection Type: Push-to-Connect
from RS Components, Ltd.
Festo QS-1/2-16 Pneumatic Fitting [See More]
- Fitting Type: Pneumatic Fitting
- Material: Brass/Bronze; Brass
- Connection Type: Push-to-Connect
from Clippard
Push-Quick Stem Coupler, 1/4" [See More]
- Fitting Type: Pneumatic Fitting
- Connection Type: Push-to-Connect
from RS Components, Ltd.
Festo QS-16 Pneumatic Fitting [See More]
- Fitting Type: Pneumatic Fitting
- Material: Brass/Bronze; Brass
- Connection Type: Push-to-Connect
from IBT Industrial Solutions
IBT Industrial Solutions provides products and technical services for a complete line of pneumatic products. Our experience and expertise in the fluid power business, coupled with the strength and reach of our extensive distribution network give you the peace of mind that IBT is the right choice for... [See More]
- Fitting Type: Quick Coupler; Pneumatic Fitting
from Hi-Tech Controls, Inc.
Sprint ® fittings are designed to allow assembly with all female thread forms, BSP, GAS, "G" and "R" types. The new model is interchangeable with tapered thread fittings, both BSPT and BSPP. The special sealing method has a locking effect similar to that of other tapered threads. The sealing... [See More]
- Fitting Type: Pneumatic Fitting
- Material: Brass/Bronze
- Connection Type: M5
- Temperature: -4 to 176
from Air Compressors Direct
Designed For High-Demand Air Tool Users. •Heavier duty components for longer air runs in larger buildings. Fast & Easy Installation. •3/4 " male NPT straight fitting connects MaxLine 3/4 " tubing. Reliable & Long Lasting. •Compression-style fitting with double... [See More]
- Fitting Type: Adapter Fitting; Pneumatic Fitting
- English Size: 0.750
from Tompkins Industries, Inc.
08Brass Compression-08Brass Compression Straight [See More]
- Fitting Type: Union Fitting; Adapter Fitting; Pneumatic Fitting
- Material: Brass/Bronze
- Connection Type: Compression Fitting
from IMI Bimba
Precision machined tube fitting provide the essential link between components in any pneumatic system. Extensive offering of miniature pneumatic fittings accommodates numerous connector and tubing requirements. Variety of sizes and configurations. Electroless nickel plated for corrosion resistance. [See More]
- Fitting Type: Coupling Fitting; Elbow Fitting; Cross 4-Way Fitting; Tee Fitting; Union Fitting; Adapter Fitting; Pneumatic Fitting
- Material: Brass/Bronze; Stainless (optional feature)
- Connection Type: Barbed or Ribbed End; Push-to-Connect
- English Size: 0.062 to 0.375
from Parker Hannifin / Automation / Pneumatic - Europe
4 Distinct series. InterCheck Series. Series 35 interchangeable with CEJN 320 & Rectus 25. Series 55 interchangeable with CEJN 420 & Rectus 27. Schrader Series. Heavy Duty or Standard Duty. Twistlok or Sleeve action. Mini series. Wide range of adaptors. High flow with minimum pressure drop. [See More]
- Fitting Type: Adapter Fitting; Pneumatic Fitting
- Material: Aluminum
- Connection Type: Barbed or Ribbed End; 1/4" BSPT
- English Size: 0.250
from Morris Coupling Company
Quick and efficient installation or removal of pneumatic and vacuum conveying lines with a twist of the wrist – no tools required. Application provides: Fast take down and reassembly of lines. Reduced coupler weight. All stainless-steel construction. Sizes range from 1-1/2" through 12-3/4"... [See More]
- Fitting Type: Coupling Fitting; Pneumatic Fitting
- Material: Stainless
- Connection Type: Compression Fitting; Weld Connection (Butt or Socket); Plain End
- English Size: 4.000
from Advanced Technology Products
Our Push-To-Connect Fitting [See More]
- Fitting Type: Elbow Fitting; Pneumatic Fitting
- Material: Brass/Bronze
- Connection Type: Push-to-Connect
- English Size: 0.125 to 0.375
from Pneumadyne, Inc.
Available in a variety of configurations. [See More]
- Fitting Type: Elbow Fitting; Pneumatic Fitting
- Material: Brass/Bronze; Stainless (optional feature); Electroless Nickel
- Connection Type: Barbed or Ribbed End; 10-32 (M) x 1/16 Barb
- English Size: 0.062
from GIMATIC S.r.l.
Threaded nipples [See More]
- Fitting Type: Adapter Fitting; Pneumatic Fitting
- Metric Size: 5.00 to 33.00
- English Size: 0.125 to 0.250
from SAS Automation, LLC
Fits male threads BSP, BSPT, G, R, Rc. Fits female threads BSP, BSPT, G, Rc [See More]
- Fitting Type: Adapter Fitting; Pneumatic Fitting
- English Size: 0.125 to 0.250
- Connection Type: BSP, BSPT, G, R, Rc
from MFP Automation Engineering
Parker offers adapters that provide leak free solutions. Adapter styles include – hydraulic, pneumatic & instrumentation. Adapters from Parker are manufactured to meet or exceed the industrial specification requirements of SAE, ISO, DIN, DOT and JIS standards. A wide range of adapter... [See More]
- Fitting Type: Hydraulic Fitting; Pneumatic Fitting
from Air Logic
The Multiple Barbed Fittings are precision molded of nylon or polypropylene. (Check Chemical Compatability of Polysulfone.) [See More]
- Fitting Type: Cross 4-Way Fitting; Adapter Fitting; Pneumatic Fitting
- Material: Polypropylene (PP) (optional feature); Nylon
- Connection Type: Barbed or Ribbed End; 1/16" I.D.
- English Size: 0.062
from Cole-Parmer
bull; Easy, secure connections with any plastic tubing. • Manufactured from FDA compliant materials. • NRV-51 listed for contact with food. With a single fitting, it is easy to create a secure connection between two tubing lines. Use these fittings in any manner of application, such as... [See More]
- Fitting Type: Union Fitting; Reducer Fitting; Pneumatic Fitting
- Material: PVDF
- Connection Type: Push-to-Connect
- Temperature: 0 to 275
from Radwell International
FITTING, PRO FIT PNEUMATIC ELBOW, 1/4", MNPT X TUBE, 0-250 PSI. FREE 2 YEAR RADWELL WARRANTY [See More]
- Fitting Type: Elbow Fitting; Pneumatic Fitting
from Hi-Tech Controls, Inc.
Sprint ® fittings are designed to allow assembly with all female thread forms, BSP, GAS, "G" and "R" types. The new model is interchangeable with tapered thread fittings, both BSPT and BSPP. The special sealing method has a locking effect similar to that of other tapered threads. The sealing... [See More]
- Fitting Type: Pneumatic Fitting
- Material: Brass/Bronze
- Connection Type: 1/8
- Temperature: -4 to 176
from Air Compressors Direct
Designed For High-Demand Air Tool Users. •Heavier duty components for longer air runs in larger buildings. Fast & Easy Installation. •3/4 " male NPT tee fitting connects MaxLine 3/4 " tubing. •Reliable & Long Lasting. •Compression-style fitting with double... [See More]
- Fitting Type: Tee Fitting; Pneumatic Fitting
- English Size: 0.750
from Tompkins Industries, Inc.
10Brass Compression-12MP Straight [See More]
- Fitting Type: Union Fitting; Adapter Fitting; Pneumatic Fitting
- Material: Brass/Bronze
- Connection Type: Compression Fitting
- English Size: 0.750
from IMI Bimba
Precision machined tube fittings provide the essential link between components in any pneumatic system. Extensive offering of miniature pneumatic fittings accommodates numerous connector and tubing requirements. Variety of sizes and configurations. Electroless nickel plated for corrosion resistance. [See More]
- Fitting Type: Elbow Fitting; Cross 4-Way Fitting; Tee Fitting; Adapter Fitting; Pneumatic Fitting
- Material: Brass/Bronze; Stainless (optional feature)
- Connection Type: Barbed or Ribbed End; Push-to-Connect
- English Size: 0.062 to 0.187
from Parker Hannifin / Automation / Pneumatic - Europe
Main characteristics : Prestolok, nickel-plated brass push-in fitting for fluids and arduous pneumatic applications. [See More]
- Fitting Type: Elbow Fitting; Pneumatic Fitting
- Material: Brass/Bronze
- Connection Type: Barbed or Ribbed End; Push-to-Connect; 4mm Tube x 1/8" Thread
- English Size: 0.125
from Advanced Technology Products
Our Push-To-Connect Fitting [See More]
- Fitting Type: Elbow Fitting; Pneumatic Fitting
- Material: Brass/Bronze
- Connection Type: Push-to-Connect
- English Size: 0.125 to 0.375
from Pneumadyne, Inc.
Available in a variety of configurations. [See More]
- Fitting Type: Pneumatic Fitting
- Material: Brass/Bronze; Electroless Nickel
- Connection Type: 10-32 (M) x 10-32 (M)
- Temperature: -20 to 160
from GIMATIC S.r.l.
Nipples (for vacuum cups series V)Select the proper nipple according to the vacuum cup(P type or G type) and according to the thread of the cup support. [See More]
- Fitting Type: Adapter Fitting; Pneumatic Fitting
- Metric Size: 8.00 to 16.00
- English Size: 0.125 to 0.250
from SAS Automation, LLC
Fits female threads BSP, BSPT, G, Rc [See More]
- Fitting Type: Coupling Fitting; Pneumatic Fitting
- English Size: 0.125 to 0.250
- Connection Type: BSP, BSPT, G, Rc
from MFP Automation Engineering
Parker offers tubing in both single and bonded designs. Available tubing includes thermoplastic, fluoropolymer, metal, PVC and PTFE. Parker ’s thermoplastic, fluoropolymer and metal tubing provide the widest range of tubing products in the industry and are manufactured to meet or exceed... [See More]
- Fitting Type: Pneumatic Fitting; Sanitary or Food Grade Rated
from Air Logic
The Multiple Barbed Fittings are precision molded of nylon or polypropylene. (Check Chemical Compatability of Polysulfone.) [See More]
- Fitting Type: Elbow Fitting; Adapter Fitting; Pneumatic Fitting
- Material: Polypropylene (PP) (optional feature); Nylon
- Connection Type: Barbed or Ribbed End; 1/16" I.D.
- English Size: 0.062
from Cole-Parmer
bull; Easy, secure connections with any plastic tubing. • Manufactured from FDA-compliant materials. • NRV-51 listed for contact with food. With a single fitting, it is easy to create a secure connection between two tubing lines. Use these fittings in any manner of application, such as... [See More]
- Fitting Type: Adapter Fitting; Pneumatic Fitting
- Material: PVDF
- Connection Type: Barbed or Ribbed End; Push-to-Connect
- English Size: 0.250
from Radwell International
PNEUMATIC FITTING, 5/8 INCH TUBE OUTSIDE DIAMETER, 2000 MAX PSI, STRAIGHT, BRASS MATERIAL, A-LOK SERIES, DOUBLE FERRULE. FREE 2 YEAR RADWELL WARRANTY [See More]
- Fitting Type: Pneumatic Fitting
- Connection Type: Ferrule Connection
from Hi-Tech Controls, Inc.
Sprint ® fittings are designed to allow assembly with all female thread forms, BSP, GAS, "G" and "R" types. The new model is interchangeable with tapered thread fittings, both BSPT and BSPP. The special sealing method has a locking effect similar to that of other tapered threads. The sealing... [See More]
- Fitting Type: Pneumatic Fitting
- Material: Brass/Bronze
- Connection Type: 1/8
- Temperature: -4 to 176
from Air Compressors Direct
Designed For High-Demand Air Tool Users. •Heavier duty components for longer air runs in larger buildings. Fast & Easy Installation. •3/4 " NPT elbow fitting connects MaxLine 3/4 " tubing. Reliable & Long Lasting. •Compression-style fitting with double o-ring for... [See More]
- Fitting Type: Union Fitting; Pneumatic Fitting
- English Size: 0.750
from Tompkins Industries, Inc.
08Brass Compression-08Brass Compression-04MP Tee [See More]
- Fitting Type: Tee Fitting; Adapter Fitting; Pneumatic Fitting
- Material: Brass/Bronze
- Connection Type: Compression Fitting
- English Size: 0.250
from Parker Hannifin / Automation / Pneumatic - Europe
Main characteristics : Prestolok, nickel-plated brass push-in fitting for fluids and arduous pneumatic applications. [See More]
- Fitting Type: Elbow Fitting; Pneumatic Fitting
- Material: Brass/Bronze
- Connection Type: Barbed or Ribbed End; Push-to-Connect; 4mm Tube x 1/8" Thread
- English Size: 0.250
from Advanced Technology Products
Our Push-To-Connect Fitting is a One Touch fitting availablie in quantities of 10. This fitting locks into place securely when connected. In-Stock sizes are available for immediate delivery and are sold online. [See More]
- Fitting Type: Adapter Fitting; Pneumatic Fitting
- Material: Brass/Bronze
- Connection Type: Push-to-Connect
- English Size: 0.125 to 0.500
from Pneumadyne, Inc.
Available in a variety of configurations. [See More]
- Fitting Type: Tee Fitting; Pneumatic Fitting
- Material: Brass/Bronze; Electroless Nickel
- Connection Type: 10-32 (M) x 10-32 (F)
- Temperature: -20 to 160
from GIMATIC S.r.l.
RG Series fittings [See More]
- Fitting Type: Pneumatic Fitting
from SAS Automation, LLC
Internal hex one-touch male connector. Can be used in tight spaces where wrenches or sockets can't fit. Fits standard female threads: BSP, BSPT, G, Rc [See More]
- Fitting Type: Adapter Fitting; Pneumatic Fitting
- English Size: 0.125 to 0.250
- Connection Type: BSP, BSPT, G, Rc
from Air Logic
The Multiple Barbed fittings are precision molded of nylon or polypropylene. (Check Chemical Compatability of Polysulfone.) [See More]
- Fitting Type: Adapter Fitting; Pneumatic Fitting
- Material: Polypropylene (PP) (optional feature); Nylon
- Connection Type: Barbed or Ribbed End; 10-32 UNF x 1/6" I.D.
- English Size: 0.062 to 0.190
from Cole-Parmer
bull; Easy, secure connections with any plastic tubing. • Manufactured from FDA-compliant materials. • NRV-51 listed for contact with food. With a single fitting, it is easy to create a secure connection between two tubing lines. Use these fittings in any manner of application, such as... [See More]
- Fitting Type: Adapter Fitting; Pneumatic Fitting
- Material: PVDF
- Connection Type: Push-to-Connect
from Radwell International
PNEUMATIC FITTING, 90DEGREE ELBOW, SWIVEL,3/8IN TUBE, 1/4IN NPTF, NICKEL PLATED BRASS. FREE 2 YEAR RADWELL WARRANTY [See More]
- Fitting Type: Swivel Fitting; Elbow Fitting; Pneumatic Fitting
from Hi-Tech Controls, Inc.
Sprint ® fittings are designed to allow assembly with all female thread forms, BSP, GAS, "G" and "R" types. The new model is interchangeable with tapered thread fittings, both BSPT and BSPP. The special sealing method has a locking effect similar to that of other tapered threads. The sealing... [See More]
- Fitting Type: Swivel Fitting; Tee Fitting; Pneumatic Fitting
- Material: Brass/Bronze
- Connection Type: M3
- Temperature: -4 to 176
from Air Compressors Direct
Designed For High-Demand Air Tool Users. •Heavier duty components for longer air runs in larger buildings. Fast & Easy Installation. •3/4 " NPT union fitting connects MaxLine 3/4 " tubing. Reliable & Long Lasting. •Compression-style fitting with double o-ring for... [See More]
- Fitting Type: Union Fitting; Pneumatic Fitting
- English Size: 0.750
from Tompkins Industries, Inc.
12Brass Compression-08MP 45 degree elbow [See More]
- Fitting Type: Elbow Fitting; Adapter Fitting; Pneumatic Fitting
- Material: Brass/Bronze
- Connection Type: Compression Fitting
- English Size: 0.500 to 1.000
from Parker Hannifin / Automation / Pneumatic - Europe
Main characteristics : Prestolok 2, push-in fitting with thermopastic body for fluids and pneumatic applications. [See More]
- Fitting Type: Elbow Fitting; Pneumatic Fitting
- Material: Polyamide HR
- Connection Type: Barbed or Ribbed End; Push-to-Connect; 10mm Tube x 1/4" Thread
- English Size: 0.500
from Advanced Technology Products
Push-To-Connect Fitting [See More]
- Fitting Type: Elbow Fitting; Pneumatic Fitting
- Material: Brass/Bronze
- Connection Type: Push-to-Connect
- English Size: 0.125 to 0.375
from Pneumadyne, Inc.
Available in a variety of configurations. [See More]
- Fitting Type: Cross 4-Way Fitting; Pneumatic Fitting
- Material: Brass/Bronze; Stainless (optional feature); Electroless Nickel
- Connection Type: 10-32 (M) x 10-32 (F)x3
- Temperature: -20 to 160
from SAS Automation, LLC
One-touch male branch tee fitting. Fits standard female threads: BSP, BSPT, G, Rc [See More]
- Fitting Type: Tee Fitting; Pneumatic Fitting
- English Size: 0.125 to 0.250
- Connection Type: BSP, BSPT, G, Rc
from Air Logic
The BARBED REDUCERS are precision molded of polysulphone and they join 1/16" I.D. to 1/8", or 1/16" I.D. to .170 I.D. flexible tubing. (Check Chemical Compatability of Polysulfone.) [See More]
- Fitting Type: Adapter Fitting; Reducer Fitting; Pneumatic Fitting
- Material: Polysulfone
- Connection Type: Barbed or Ribbed End; 1/16" I.D, 1/8" Or .170 I.D.
- English Size: 0.062 to 0.170
from Cole-Parmer
bull; Easy, secure connections with any plastic tubing. • Manufactured from FDA compliant materials. • NRV-51 listed for contact with food. With a single fitting, it is easy to create a secure connection between two tubing lines. Use these fittings in any manner of application, such as... [See More]
- Fitting Type: Elbow Fitting; Adapter Fitting; Pneumatic Fitting
- Material: PVDF
- Connection Type: Push-to-Connect
- Temperature: 0 to 275
from Radwell International
TUBE FITTING, FOR USE IN PNEUMATIC PLUMBING, MAXIMUM SERVICE PRESSURE FOR PUSH IN STYLE IS 150 PSI, SERVICE TEMP RANGES ARE 32-140 F, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY [See More]
- Fitting Type: Pneumatic Fitting
- Connection Type: Push-to-Connect
from Hi-Tech Controls, Inc.
Sprint ® fittings are designed to allow assembly with all female thread forms, BSP, GAS, "G" and "R" types. The new model is interchangeable with tapered thread fittings, both BSPT and BSPP. The special sealing method has a locking effect similar to that of other tapered threads. The sealing... [See More]
- Fitting Type: Swivel Fitting; Tee Fitting; Pneumatic Fitting
- Material: Brass/Bronze
- Connection Type: M3
- Temperature: -4 to 176
from Tompkins Industries, Inc.
08Brass Compression-06MP 90 degree elbow [See More]
- Fitting Type: Elbow Fitting; Adapter Fitting; Pneumatic Fitting
- Material: Brass/Bronze
- Connection Type: Compression Fitting
- English Size: 0.875
from Parker Hannifin / Automation / Pneumatic - Europe
Main characteristics : Prestolok micro, miniature push-in fitting for micro pneumatic applications. [See More]
- Fitting Type: Elbow Fitting; Pneumatic Fitting
- Material: Polyamide HR
- Connection Type: Barbed or Ribbed End; Push-to-Connect; 4mm Tube x 1/4" Thread
- English Size: 0.125
from Advanced Technology Products
Push-To-Connect Fitting [See More]
- Fitting Type: Union Fitting; Reducer Fitting; Pneumatic Fitting
- Material: Brass/Bronze
- Connection Type: Push-to-Connect
- English Size: 0.156 to 0.500
from Pneumadyne, Inc.
Available in a variety of configurations. [See More]
- Fitting Type: Coupling Fitting; Pneumatic Fitting
- Material: Brass/Bronze; Stainless (optional feature); Electroless Nickel
- Connection Type: Barbed or Ribbed End; 1/16 Barbs
- English Size: 0.062
from SAS Automation, LLC
One-touch male connector. Fits standard female threads BSP, BSPT, G, Rc [See More]
- Fitting Type: Union Fitting; Pneumatic Fitting
- English Size: 0.125 to 0.250
- Connection Type: BSP, BSPT, G, Rc
from Air Logic
The Multiple Barbed Fittings are precision molded of nylon or polypropylene. (Check Chemical Compatability of Polysulfone.) [See More]
- Fitting Type: Union Fitting; Pneumatic Fitting
- Material: Polypropylene (PP) (optional feature); Nylon
- Connection Type: Barbed or Ribbed End; 1/16" I.D.
- English Size: 0.062
from Cole-Parmer
bull; Easy, secure connections with any plastic tubing. • Manufactured from FDA compliant materials. • NRV-51 listed for contact with food. With a single fitting, it is easy to create a secure connection between two tubing lines. Use these fittings in any manner of application, such as... [See More]
- Fitting Type: Adapter Fitting; Pneumatic Fitting
- Material: PVDF
- Connection Type: Push-to-Connect
from Radwell International
PNEUMATIC FITTING, 1/4 PIPE THREAD, 3/16 TUBE, MALE CONNECTOR. FREE 2 YEAR RADWELL WARRANTY [See More]
- Fitting Type: Pneumatic Fitting
from Hi-Tech Controls, Inc.
Sprint ® fittings are designed to allow assembly with all female thread forms, BSP, GAS, "G" and "R" types. The new model is interchangeable with tapered thread fittings, both BSPT and BSPP. The special sealing method has a locking effect similar to that of other tapered threads. The sealing... [See More]
- Fitting Type: Swivel Fitting; Wye Fitting; Pneumatic Fitting
- Material: Brass/Bronze
- Connection Type: M5
- Metric Size: 101.60
from Tompkins Industries, Inc.
08Brass Compression-06Brass Compression Straight [See More]
- Fitting Type: Union Fitting; Adapter Fitting; Pneumatic Fitting
- Material: Brass/Bronze
- Connection Type: Compression Fitting
from Parker Hannifin / Automation / Pneumatic - Europe
Main characteristics : Prestolok micro, miniature push-in fitting for micro pneumatic applications. [See More]
- Fitting Type: Elbow Fitting; Pneumatic Fitting
- Material: Polyamide HR
- Connection Type: Barbed or Ribbed End; Push-to-Connect; 4mm Tube x 1/8" Thread
- English Size: 0.250
from Advanced Technology Products
Push-To-Connect Fitting [See More]
- Fitting Type: Swivel Fitting; Tee Fitting; Pneumatic Fitting
- Material: Brass/Bronze
- Connection Type: Push-to-Connect
- English Size: 0.125 to 0.500
from Pneumadyne, Inc.
Available in a variety of configurations. [See More]
- Fitting Type: Elbow Fitting; Pneumatic Fitting
- Material: Brass/Bronze; Stainless (optional feature); Electroless Nickel
- Connection Type: Barbed or Ribbed End; 1/16 Barbs
- English Size: 0.062 to 0.250
from SAS Automation, LLC
One touch male elbow fitting. Fits standard female threads: BSP, BSPT, G, Rc [See More]
- Fitting Type: Elbow Fitting; Pneumatic Fitting
- English Size: 0.125 to 0.250
- Connection Type: BSP, BSPT, G, Rc
from Air Logic
The Quick Disconnect Fitting is available in 3 models: The Straight, Elbow or Tee. The Fitting has 10-32 UNF Threads and a Barb for 1/16" I.D. Tubing [See More]
- Fitting Type: Quick Coupler; Pneumatic Fitting
- Material: Celcon
- Connection Type: Barbed or Ribbed End
- English Size: 0.062
from Cole-Parmer
bull; Easy, secure connections with any plastic tubing. • Manufactured from FDA compliant materials. • NRV-51 listed for contact with food. With a single fitting, it is easy to create a secure connection between two tubing lines. Use these fittings in any manner of application, such as... [See More]
- Fitting Type: Adapter Fitting; Pneumatic Fitting
- Material: PVDF
- Connection Type: Push-to-Connect
- Temperature: 0 to 275
from Radwell International
DISCONTINUED BY MANUFACTURER, PNEUMATIC FITTING, BULKHEAD, 1/4" TUBE SIZE, 300 PSI. FREE 2 YEAR RADWELL WARRANTY [See More]
- Fitting Type: Pneumatic Fitting
from Hi-Tech Controls, Inc.
Sprint ® fittings are designed to allow assembly with all female thread forms, BSP, GAS, "G" and "R" types. The new model is interchangeable with tapered thread fittings, both BSPT and BSPP. The special sealing method has a locking effect similar to that of other tapered threads. The sealing... [See More]
- Fitting Type: Coupling Fitting; Pneumatic Fitting
- Material: Brass/Bronze
- Connection Type: M5
- Metric Size: 101.60
from Tompkins Industries, Inc.
08Brass Compression-08Brass Compression-06Brass Compression Tee [See More]
- Fitting Type: Tee Fitting; Adapter Fitting; Pneumatic Fitting
- Material: Brass/Bronze
- Connection Type: Compression Fitting
from Parker Hannifin / Automation / Pneumatic - Europe
Main characteristics : Prestolok nickel-plated brass push-in fitting for fluids and arduous pneumatic applications [See More]
- Fitting Type: Elbow Fitting; Pneumatic Fitting
- Material: Brass/Bronze
- Connection Type: Barbed or Ribbed End; Push-to-Connect; 10mm Tube x 1/4" Thread
- English Size: 0.250
from Advanced Technology Products
Push-To-Connect Fitting [See More]
- Fitting Type: Union Fitting; Pneumatic Fitting
- Material: Brass/Bronze
- Connection Type: Push-to-Connect
- English Size: 0.156 to 0.500
from Pneumadyne, Inc.
Available in a variety of configurations. [See More]
- Fitting Type: Coupling Fitting; Pneumatic Fitting
- Material: Brass/Bronze; Acetal, Buna-N-Seal
- Connection Type: Push-to-Connect; 10-32 (M) x 1/8 Push-In
- English Size: 0.125
from SAS Automation, LLC
Fits male threads BSP, BSPT, G, R, Rc. Fits female threads BSP, BSPT, G, Rc [See More]
- Fitting Type: Adapter Fitting; Reducer Fitting; Pneumatic Fitting
- English Size: 0.125 to 0.375
- Connection Type: BSP, BSPT, G, R, Rc
from Air Logic
The disposable Filters are designed to remove most contaminant particles in compressed air systems; thereby extending the life of more valuable components. Three models are available. The F-950 Series Inline Filter is available with barbs for 1/16" or 1/8" I.D. tubing. The F-960 Series Filter is... [See More]
- Fitting Type: Union Fitting; Pneumatic Fitting
- Material: Stainless; Blue Polysulfone
- Connection Type: 10-32 UNF
- Temperature: 40 to 120
from Cole-Parmer
bull; Easy, secure connections with any plastic tubing. • Manufactured from FDA-compliant materials. • NRV-51 listed for contact with food. With a single fitting, it is easy to create a secure connection between two tubing lines. Use these fittings in any manner of application, such as... [See More]
- Fitting Type: Elbow Fitting; Pneumatic Fitting
- Material: PVDF
- Connection Type: Push-to-Connect
from Radwell International
CONNECTOR, PNEUMATIC, MALE, 3/8INCH TUBE ,1/4IN, PUSH-TO-CONNECT, NICKEL PLATED , PRESTOLOK, PLP NPT, PRICE/EACH. FREE 2 YEAR RADWELL WARRANTY [See More]
- Fitting Type: Pneumatic Fitting
- Connection Type: Push-to-Connect
from Hi-Tech Controls, Inc.
Sprint ® fittings are designed to allow assembly with all female thread forms, BSP, GAS, "G" and "R" types. The new model is interchangeable with tapered thread fittings, both BSPT and BSPP. The special sealing method has a locking effect similar to that of other tapered threads. The sealing... [See More]
- Fitting Type: Elbow Fitting; Pneumatic Fitting
- Material: Brass/Bronze
- Connection Type: M5
- Metric Size: 101.60
from Parker Hannifin / Automation / Pneumatic - Europe
Main characteristics : Prestolok 2, push-in fitting with thermoplastic body for fluids and pneumatic applications. [See More]
- Fitting Type: Elbow Fitting; Pneumatic Fitting
- Material: Polyamide HR
- Connection Type: Barbed or Ribbed End; Push-to-Connect; 4mm Tube x 1/8" Thread
- English Size: 0.250
from Advanced Technology Products
Push-To-Connect Fitting [See More]
- Fitting Type: Swivel Fitting; Tee Fitting; Pneumatic Fitting
- Material: Brass/Bronze
- Connection Type: Push-to-Connect
- English Size: 0.125 to 0.500
from Pneumadyne, Inc.
Available in a variety of configurations. [See More]
- Fitting Type: Adapter Fitting; Pneumatic Fitting
- Material: Brass/Bronze; Stainless (optional feature); Electroless Nickel
- Connection Type: 10-32 (M) x 10-32 (F)
- Temperature: -20 to 160
from Air Logic
The REDUCING BULKHEAD CONNECTORS are precision molded of polysulphone. They join 1/16" I.D. to 1/8", or 1/16" to .170 I.D. flexible tubing. (Check Chemical Compatability of Polysulfone.) [See More]
- Fitting Type: Adapter Fitting; Reducer Fitting; Pneumatic Fitting
- Material: Polypropylene (PP) (optional feature); Nylon
- Connection Type: Barbed or Ribbed End; .170 I.D. - 1/16"; 1/4-28 UNF
- English Size: 0.062 to 0.170
from Cole-Parmer
bull; Easy, secure connections with any plastic tubing. • Manufactured from FDA-compliant materials. • NRV-51 listed for contact with food. With a single fitting, it is easy to create a secure connection between two tubing lines. Use these fittings in any manner of application, such as... [See More]
- Fitting Type: Union Fitting; Pneumatic Fitting
- Material: PVDF
- Connection Type: Push-to-Connect
from Radwell International
PNEUMATIC FITTING, MALE CONNECTOR, 1/4IN TUBE O.D., 1/2IN NPT, 316 STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY [See More]
- Fitting Type: Pneumatic Fitting
from Hi-Tech Controls, Inc.
Sprint ® fittings are designed to allow assembly with all female thread forms, BSP, GAS, "G" and "R" types. The new model is interchangeable with tapered thread fittings, both BSPT and BSPP. The special sealing method has a locking effect similar to that of other tapered threads. The sealing... [See More]
- Fitting Type: Coupling Fitting; Pneumatic Fitting
- Material: Brass/Bronze
- Connection Type: M3
- Temperature: -4 to 176
from Parker Hannifin / Automation / Pneumatic - Europe
Main characteristics : Prestolok micro, miniature push-in fitting for micro pneumatic applications. [See More]
- Fitting Type: Elbow Fitting; Pneumatic Fitting
- Material: Polyamide HR
- Connection Type: Barbed or Ribbed End; Push-to-Connect; 4mm Tube
- Metric Size: 4.00
from Advanced Technology Products
Push-To-Connect Fitting [See More]
- Fitting Type: Elbow Fitting; Pneumatic Fitting
- Material: Stainless
- Connection Type: Push-to-Connect
- English Size: 0.156 to 0.500
from Air Logic
The Quick Disconnect Fitting is available in 3 models: The Straight, Elbow or Tee. The Fitting has 10-32 UNF Threads and a Barb for 1/16" I.D. Tubing [See More]
- Fitting Type: Quick Coupler; Pneumatic Fitting
- Material: Celcon
- Connection Type: Barbed or Ribbed End
- English Size: 0.062
from Cole-Parmer
bull; Easy, secure connections with any plastic tubing. • Manufactured from FDA compliant materials. • NRV-51 listed for contact with food. With a single fitting, it is easy to create a secure connection between two tubing lines. Use these fittings in any manner of application, such as... [See More]
- Fitting Type: Elbow Fitting; Reducer Fitting; Pneumatic Fitting
- Material: PVDF
- Connection Type: Push-to-Connect
- Temperature: 0 to 275
from Radwell International
PNEUMATIC FITTING, 45 DEGREE, TUBE OD- 3/8IN, NPT-1/4IN,. FREE 2 YEAR RADWELL WARRANTY [See More]
- Fitting Type: Pneumatic Fitting
from Hi-Tech Controls, Inc.
Sprint ® fittings are designed to allow assembly with all female thread forms, BSP, GAS, "G" and "R" types. The new model is interchangeable with tapered thread fittings, both BSPT and BSPP. The special sealing method has a locking effect similar to that of other tapered threads. The sealing... [See More]
- Fitting Type: Elbow Fitting; Pneumatic Fitting
- Material: Brass/Bronze
- Connection Type: M3
- Temperature: -4 to 176
from Parker Hannifin / Automation / Pneumatic - Europe
Main characteristics : Prestolok micro, miniature push-in fitting for micro pneumatic applications. [See More]
- Fitting Type: Adapter Fitting; Pneumatic Fitting
- Material: Brass/Bronze
- Connection Type: Barbed or Ribbed End; Push-to-Connect; M5x,0,8
- Metric Size: 5.00
from Advanced Technology Products
Push-To-Connect Fitting [See More]
- Fitting Type: Tee Fitting; Pneumatic Fitting
- Material: Brass/Bronze
- Connection Type: Push-to-Connect
- English Size: 0.156 to 0.500
from Air Logic
The Swivel Fittings (Patent #4,946,204) are available in three models. the Straight Swivel, The Swivel Elbow and the Swivel Tee. They are available with barbs for 1/16", 3/32", or 1/8" I.D. flexible tubing. They are available with 10-32 UNF threads, 1/8-27 NPT or 1/4-18 NPT. The unique design... [See More]
- Fitting Type: Swivel Fitting; Adapter Fitting; Pneumatic Fitting
- Material: Nylon
- Connection Type: Barbed or Ribbed End; 1/8-27 NPT x 1/16" I.D.
from Cole-Parmer
bull; Easy, secure connections with any plastic tubing. • Manufactured from FDA compliant materials. • NRV-51 listed for contact with food. With a single fitting, it is easy to create a secure connection between two tubing lines. Use these fittings in any manner of application, such as... [See More]
- Fitting Type: Tee Fitting; Reducer Fitting; Pneumatic Fitting
- Material: PVDF
- Connection Type: Push-to-Connect
- Temperature: 0 to 275
from Radwell International
PNEUMATIC FITTING, MALE ELBOW, 45 DEGREE, TUBE OD- 3/8IN, NPT-3/8IN. FREE 2 YEAR RADWELL WARRANTY [See More]
- Fitting Type: Elbow Fitting; Pneumatic Fitting
from Hi-Tech Controls, Inc.
Sprint ® fittings are designed to allow assembly with all female thread forms, BSP, GAS, "G" and "R" types. The new model is interchangeable with tapered thread fittings, both BSPT and BSPP. The special sealing method has a locking effect similar to that of other tapered threads. The sealing... [See More]
- Fitting Type: Swivel Fitting; Elbow Fitting; Pneumatic Fitting
- Material: Brass/Bronze
- Connection Type: G1/8
- Metric Size: 152.40
from Parker Hannifin / Automation / Pneumatic - Europe
Main characteristics : Prestolok micro, miniature push-in fitting for micro pneumatic applications. [See More]
- Fitting Type: Adapter Fitting; Pneumatic Fitting
- Material: Brass/Bronze
- Connection Type: Barbed or Ribbed End; Push-to-Connect; 1/8 " BSPT
- English Size: 0.250
from Advanced Technology Products
Push-To-Connect Fitting [See More]
- Fitting Type: Wye Fitting; Pneumatic Fitting
- Material: Brass/Bronze
- Connection Type: Push-to-Connect
- English Size: 0.250
from Air Logic
The unique design of the 10-32 UNF Swivel Fitting allows the barb to swivel 360 ° in the threaded base. The 10-32 threads are self-sealing and do not require a gasket. Barbs are available for 1/16", 3/32", and 1/8" I.D. flexible tubing. The snap type fitting is sealed with a Buna-N O'ring;... [See More]
- Fitting Type: Swivel Fitting; Adapter Fitting; Pneumatic Fitting
- Material: Nylon
- Connection Type: Barbed or Ribbed End; 10-32 UNF x 1/16" I.D.
- English Size: 0.062
from Radwell International
PNEUMATIC ADAPTER, STRAIGHT TUBE TO TUBE, PUSH IN, 4MM, PRICED EACH. FREE 2 YEAR RADWELL WARRANTY [See More]
- Fitting Type: Adapter Fitting; Pneumatic Fitting
- Connection Type: Push-to-Connect
from Hi-Tech Controls, Inc.
Sprint ® fittings are designed to allow assembly with all female thread forms, BSP, GAS, "G" and "R" types. The new model is interchangeable with tapered thread fittings, both BSPT and BSPP. The special sealing method has a locking effect similar to that of other tapered threads. The sealing... [See More]
- Fitting Type: Tee Fitting; Union Fitting; Pneumatic Fitting
- Temperature: -4 to 176
- Material: Brass/Bronze
from Parker Hannifin / Automation / Pneumatic - Europe
Main characteristics : Prestolok micro, miniature push-in fitting for micro pneumatic applications. [See More]
- Fitting Type: Adapter Fitting; Pneumatic Fitting
- Material: Brass/Bronze
- Connection Type: Barbed or Ribbed End; Push-to-Connect; 1/2 " BSPT
- Metric Size: 5.00
from Advanced Technology Products
Our Push-To-Connect Fitting is a One Touch fitting availablie in quantities of 5 or 10. This fitting locks into place securely when connected. In-Stock sizes are available for immediate delivery and are sold online. [See More]
- Fitting Type: Union Fitting; Pneumatic Fitting
- Material: Brass/Bronze
- Connection Type: Push-to-Connect
- English Size: 0.250 to 0.500
from Air Logic
Features. 10-32 UNF THREADS. BARB ROTATES 360 ° IN THREADED BASE. PROVIDES A LEAK-FREE CONNECTION. Swivel Fittings alleviate the problem of tube alignment and rotation commonly found when using fixed barbed fittings. The unique design, Patent #4,496,204, allows for 360 ° rotation and... [See More]
- Fitting Type: Swivel Fitting; Adapter Fitting; Quick Coupler; Pneumatic Fitting
- Material: Polypropylene (PP)
- Connection Type: Barbed or Ribbed End
- English Size: 0.062 to 0.125
from Radwell International
PNEUMATIC FITTING ,TUBE ADAPTER, 1/4INX 1/4IN,PUSH-IN TUBE X NPTF. FREE 2 YEAR RADWELL WARRANTY [See More]
- Fitting Type: Adapter Fitting; Pneumatic Fitting
- Connection Type: Push-to-Connect
from Hi-Tech Controls, Inc.
Sprint ® fittings are designed to allow assembly with all female thread forms, BSP, GAS, "G" and "R" types. The new model is interchangeable with tapered thread fittings, both BSPT and BSPP. The special sealing method has a locking effect similar to that of other tapered threads. The sealing... [See More]
- Fitting Type: Tee Fitting; Union Fitting; Pneumatic Fitting
- Metric Size: 101.60
- Material: Brass/Bronze
- Temperature: -4 to 176
from Parker Hannifin / Automation / Pneumatic - Europe
Main characteristics : Prestolok micro, miniature push-in fitting for micro pneumatic applications. [See More]
- Fitting Type: Adapter Fitting; Pneumatic Fitting
- Material: Brass/Bronze
- Connection Type: Barbed or Ribbed End; Push-to-Connect; M5x0,8
- Metric Size: 5.00
from Advanced Technology Products
Our Push-To-Connect Fitting is a One Touch fitting availablie in quantities of 5 or 10. This fitting locks into place securely when connected. In-Stock sizes are available for immediate delivery and are sold online. [See More]
- Fitting Type: Adapter Fitting; Pneumatic Fitting
- Material: Brass/Bronze
- Connection Type: Push-to-Connect
- English Size: 0.125 to 0.375
from Air Logic
The Swivel Fittings (Patent #4,946,204) are available in three models. the Straight Swivel, The Swivel Elbow and the Swivel Tee. They are available with barbs for 1/16", 3/32", or 1/8" I.D. flexible tubing. They are available with 10-32 UNF threads, 1/8-27 NPT or 1/4-18 NPT. The unique design... [See More]
- Fitting Type: Swivel Fitting; Elbow Fitting; Adapter Fitting; Pneumatic Fitting
- Material: Nylon
- Connection Type: Barbed or Ribbed End; 1/4-18 NPT x 1/16" I.D.
- English Size: 0.062
from Radwell International
FITTING, TUBE FITTING, PNEUMATIC, PUSH-IN TYPE, 4 MM TUBE OD, ELBOW, MALE, SWIVEL, G1/8 BSP, NICKEL-PLATED BRASS, (PRICE/EACH). FREE 2 YEAR RADWELL WARRANTY [See More]
- Fitting Type: Swivel Fitting; Elbow Fitting; Pneumatic Fitting
- Connection Type: Push-to-Connect
from Hi-Tech Controls, Inc.
Sprint ® fittings are designed to allow assembly with all female thread forms, BSP, GAS, "G" and "R" types. The new model is interchangeable with tapered thread fittings, both BSPT and BSPP. The special sealing method has a locking effect similar to that of other tapered threads. The sealing... [See More]
- Fitting Type: Elbow Fitting; Union Fitting; Pneumatic Fitting
- Temperature: -4 to 176
- Material: Brass/Bronze
from Parker Hannifin / Automation / Pneumatic - Europe
Main characteristics : Prestolok 2, push-in fitting with thermoplastic body for fluids and pneumatic applications. [See More]
- Fitting Type: Union Fitting; Pneumatic Fitting
- Material: Polyamide HR
- Connection Type: Barbed or Ribbed End; Push-to-Connect; 10mm x 6mm Tube
- Metric Size: 6.00 to 10.00
from Advanced Technology Products
Our Push-To-Connect Fitting is a One Touch fitting available in quantities of 5 or 10. This fitting locks into place securely when connected. In-Stock sizes are available for immediate delivery and are sold online. [See More]
- Fitting Type: Adapter Fitting; Pneumatic Fitting
- Material: Brass/Bronze
- Connection Type: Push-to-Connect
- English Size: 0.125 to 0.500
from Air Logic
The Swivel Fittings (Patent #4,946,204) are available in three models. the Straight Swivel, The Swivel Elbow and the Swivel Tee. They are available with barbs for 1/16", 3/32", or 1/8" I.D. flexible tubing. They are available with 10-32 UNF threads, 1/8-27 NPT or 1/4-18 NPT. The unique design... [See More]
- Fitting Type: Swivel Fitting; Tee Fitting; Adapter Fitting; Pneumatic Fitting
- Material: Nylon
- Connection Type: Barbed or Ribbed End; 1/4-18 NPT x 1/16" I.D.
- English Size: 0.062
from Radwell International
PNEUMATIC FITINGS, 4MM TUBE, M5, UNF THREAD. FREE 2 YEAR RADWELL WARRANTY [See More]
- Fitting Type: Pneumatic Fitting
from Hi-Tech Controls, Inc.
Sprint ® fittings are designed to allow assembly with all female thread forms, BSP, GAS, "G" and "R" types. The new model is interchangeable with tapered thread fittings, both BSPT and BSPP. The special sealing method has a locking effect similar to that of other tapered threads. The sealing... [See More]
- Fitting Type: Elbow Fitting; Union Fitting; Pneumatic Fitting
- Metric Size: 101.60
- Material: Brass/Bronze
- Temperature: -4 to 176
from Parker Hannifin / Automation / Pneumatic - Europe
Main characteristics : Prestolok micro, miniature push-in fitting for micro pneumatic applications. [See More]
- Fitting Type: Union Fitting; Pneumatic Fitting
- Material: Polyamide HR
- Connection Type: Barbed or Ribbed End; Push-to-Connect; 4mm Tube
- Metric Size: 4.00
from Advanced Technology Products
Our Push-To-Connect Fitting is a One Touch fitting available in quantities of 5 or 10. This fitting locks into place securely when connected. In-Stock sizes are available for immediate delivery and are sold online. [See More]
- Fitting Type: Adapter Fitting; Pneumatic Fitting
- Material: Brass/Bronze
- Connection Type: Push-to-Connect
- English Size: 0.125 to 0.500
from Air Logic
The Swivel Fittings (Patent #4,946,204) are available in three models. the Straight Swivel, The Swivel Elbow and the Swivel Tee. They are available with barbs for 1/16", 3/32", or 1/8" I.D. flexible tubing. They are available with 10-32 UNF threads, 1/8-27 NPT or 1/4-18 NPT. The unique design... [See More]
- Fitting Type: Swivel Fitting; Tee Fitting; Adapter Fitting; Pneumatic Fitting
- Material: Nylon
- Connection Type: Barbed or Ribbed End; 10-32 UNF x 1/16" I.D.
- English Size: 0.062 to 0.190
from Radwell International
PNEUMATIC FITTING, 5/32 INCH TUBE, 10-32 UNF THREAD. FREE 2 YEAR RADWELL WARRANTY [See More]
- Fitting Type: Pneumatic Fitting
from Hi-Tech Controls, Inc.
Sprint ® fittings are designed to allow assembly with all female thread forms, BSP, GAS, "G" and "R" types. The new model is interchangeable with tapered thread fittings, both BSPT and BSPP. The special sealing method has a locking effect similar to that of other tapered threads. The sealing... [See More]
- Fitting Type: Elbow Fitting; Pneumatic Fitting
- Metric Size: 101.60
- Material: Brass/Bronze
- Temperature: -4 to 176
from Parker Hannifin / Automation / Pneumatic - Europe
Main characteristics : Prestolok micro, miniature push-in fitting for micro pneumatic applications. [See More]
- Fitting Type: Union Fitting; Pneumatic Fitting
- Material: Polyamide HR
- Connection Type: Barbed or Ribbed End; Push-to-Connect; 6mm x 4mm Tube
- Metric Size: 4.00 to 6.00
from Advanced Technology Products
Push-To-Connect Fitting [See More]
- Fitting Type: Swivel Fitting; Elbow Fitting; Pneumatic Fitting
- Material: Brass/Bronze
- Connection Type: Push-to-Connect
- English Size: 0.125 to 0.375
from Air Logic
The celcon Plastic Tee joins 1/16" I.D. flexible tubing together. (Check Chemical Compatability of Polysulfone.) [See More]
- Fitting Type: Tee Fitting; Adapter Fitting; Pneumatic Fitting
- Material: Celcon
- Connection Type: 1/16" I.D.
- English Size: 0.062
from Radwell International
PNEUMATIC FITTING, MALE ELBOW, BRASS, SWIVEL, 90DEGREE, 1/8IN TUBE SIZE, 1/8IN PIPE THREAD. FREE 2 YEAR RADWELL WARRANTY [See More]
- Fitting Type: Swivel Fitting; Elbow Fitting; Pneumatic Fitting
from Hi-Tech Controls, Inc.
Sprint ® fittings are designed to allow assembly with all female thread forms, BSP, GAS, "G" and "R" types. The new model is interchangeable with tapered thread fittings, both BSPT and BSPP. The special sealing method has a locking effect similar to that of other tapered threads. The sealing... [See More]
- Fitting Type: Union Fitting; Wye Fitting; Pneumatic Fitting
- Temperature: -4 to 176
- Material: Brass/Bronze
from Parker Hannifin / Automation / Pneumatic - Europe
Main characteristics : Prestolok 2, push-in fitting with thermoplastic body for fluids and pneumatic applications. [See More]
- Fitting Type: Tee Fitting; Pneumatic Fitting
- Material: Polyamide HR
- Connection Type: 10mm Tube x 6mm Tube
- Metric Size: 6.00 to 10.00
from Advanced Technology Products
Our Push-To-Connect Fitting is a One Touch fitting available in quantities of 5 or 10. This fitting locks into place securely when connected. In-Stock sizes are available for immediate delivery and are sold online. [See More]
- Fitting Type: Swivel Fitting; Elbow Fitting; Pneumatic Fitting
- Material: Resin
- Connection Type: Push-to-Connect
- English Size: 0.125 to 0.500
from Air Logic
The Quick Disconnect Fitting is available in 3 models: The Straight, Elbow or Tee. The Fitting has 10-32 UNF Threads and a Barb for 1/16" I.D. Tubing [See More]
- Fitting Type: Quick Coupler; Pneumatic Fitting
- Material: Celcon
- Connection Type: Barbed or Ribbed End
- English Size: 0.062
from Radwell International
COMPOSITE PNEUMATIC FITTING UNION Y 1/4IN-TUBE. FREE 2 YEAR RADWELL WARRANTY [See More]
- Fitting Type: Union Fitting; Pneumatic Fitting
from Hi-Tech Controls, Inc.
Sprint ® fittings are designed to allow assembly with all female thread forms, BSP, GAS, "G" and "R" types. The new model is interchangeable with tapered thread fittings, both BSPT and BSPP. The special sealing method has a locking effect similar to that of other tapered threads. The sealing... [See More]
- Fitting Type: Union Fitting; Wye Fitting; Pneumatic Fitting
- Metric Size: 101.60
- Material: Brass/Bronze
- Temperature: -4 to 176
from Parker Hannifin / Automation / Pneumatic - Europe
Main characteristics : Prestolok 2, push-in fitting with thermoplastic body for fluids and pneumatic applications. [See More]
- Fitting Type: Tee Fitting; Pneumatic Fitting
- Material: Polyamide
- Connection Type: Push-to-Connect; 10mm Tube
- Metric Size: 10.00
from Advanced Technology Products
Our Push-To-Connect Fitting is a One Touch fitting available in quantities of 5 or 10. [See More]
- Fitting Type: Swivel Fitting; Elbow Fitting; Pneumatic Fitting
- Material: Resin
- Connection Type: Push-to-Connect
- English Size: 0.125 to 0.500
from Air Logic
Features. Assembly is a "Snap". Swivel Barb rotates 360 °. The unique design of the modular bulkhead base allows the swivel fitting to rotate 360 °, independent of the bulkhead base. A Double Swivel Bulkhead Base provides the ability to utilize a swivel fitting on both ends of the bulkhead... [See More]
- Fitting Type: Tee Fitting (optional feature); Adapter Fitting; Quick Coupler; Pneumatic Fitting
- Material: Polypropylene (PP)
- Connection Type: Barbed or Ribbed End
- English Size: 0.062 to 0.125
from Radwell International
PNEUMATIC TUBE FITTINGS, STAINLESS STEEL DLN MALE NPT ELBOW, TUBE OD: 1/4 INCH, HEX TUBE NUT: 9/16 INCH, NPT: 1/8 INCH. FREE 2 YEAR RADWELL WARRANTY [See More]
- Fitting Type: Elbow Fitting; Pneumatic Fitting
from Hi-Tech Controls, Inc.
Sprint ® fittings are designed to allow assembly with all female thread forms, BSP, GAS, "G" and "R" types. The new model is interchangeable with tapered thread fittings, both BSPT and BSPP. The special sealing method has a locking effect similar to that of other tapered threads. The sealing... [See More]
- Fitting Type: Union Fitting; Pneumatic Fitting
- Temperature: -4 to 176
- Material: Brass/Bronze
from Parker Hannifin / Automation / Pneumatic - Europe
Main characteristics : Prestolok 2, push-in fitting with thermoplastic body for fluid and pneumatic applications. [See More]
- Fitting Type: Tee Fitting; Union Fitting; Pneumatic Fitting
- Material: Polyamide
- Connection Type: 10mm x 10mm x 12mm Tube
- Metric Size: 10.00 to 12.00
from Advanced Technology Products
Our Push-To-Connect Fitting is a One Touch fitting availablie in quantities of 10. This fitting locks into place securely when connected. In-Stock sizes are available for immediate delivery and are sold online. [See More]
- Fitting Type: Adapter Fitting; Pneumatic Fitting
- Material: Brass/Bronze
- Connection Type: Push-to-Connect
- English Size: 0.125 to 0.500
from Radwell International
FITTING, NITRA PNEUMATIC, PUSH-TO-CONNECT, MALE STRAIGHT, NICKEL-PLATED BRASS BODY, NICKEL-PLATED BRASS THREAD, 12 MM TUBE TO R1/2 MALE BSPT, (PRICE / EACH). FREE 2 YEAR RADWELL WARRANTY [See More]
- Fitting Type: Pneumatic Fitting
- Connection Type: Push-to-Connect
from Hi-Tech Controls, Inc.
Sprint ® fittings are designed to allow assembly with all female thread forms, BSP, GAS, "G" and "R" types. The new model is interchangeable with tapered thread fittings, both BSPT and BSPP. The special sealing method has a locking effect similar to that of other tapered threads. The sealing... [See More]
- Fitting Type: Union Fitting; Pneumatic Fitting
- Metric Size: 101.60
- Material: Brass/Bronze
- Temperature: -4 to 176
from Parker Hannifin / Automation / Pneumatic - Europe
Main characteristics : Prestolok 2, push-in fitting with thermoplastic body for fluids and pneumatic applications. [See More]
- Fitting Type: Tee Fitting; Adapter Fitting; Pneumatic Fitting
- Material: Thermoplastic
- Connection Type: Barbed or Ribbed End; Push-to-Connect; 10mm Tube, 1/4 BSPP
- English Size: 0.250
from Advanced Technology Products
Our Push-To-Connect Fitting is a One Touch fitting availablie in quantities of 5 or 10. [See More]
- Fitting Type: Adapter Fitting; Pneumatic Fitting
- Material: Brass/Bronze
- Connection Type: Push-to-Connect
- English Size: 0.125 to 0.500
from Radwell International
PNEUMATIC PUSH-IN FITTING, STRAIGHT, TUBE TO TUBE, 2X 8 MM OUTER DIAMETER CONNECTIONS,20 BAR, 755 MM-HG VACUUM PRESSURE, -20 TO +80 DEGREES C. FREE 2 YEAR RADWELL WARRANTY [See More]
- Fitting Type: Pneumatic Fitting
- Connection Type: Push-to-Connect
from Hi-Tech Controls, Inc.
Sprint ® fittings are designed to allow assembly with all female thread forms, BSP, GAS, "G" and "R" types. The new model is interchangeable with tapered thread fittings, both BSPT and BSPP. The special sealing method has a locking effect similar to that of other tapered threads. The sealing... [See More]
- Fitting Type: Union Fitting; Pneumatic Fitting
- Temperature: -4 to 176
- Material: Brass/Bronze
from Parker Hannifin / Automation / Pneumatic - Europe
Main characteristics : Prestolok 2, push-in fitting with thermoplastic body for fluids and pneumatic applications. [See More]
- Fitting Type: Tee Fitting; Adapter Fitting; Pneumatic Fitting
- Material: Thermoplastic
- Connection Type: Barbed or Ribbed End; Push-to-Connect; 10mm Tube x 1/4" Thread
- English Size: 0.250
from Advanced Technology Products
Technifit Male Straight [See More]
- Fitting Type: Adapter Fitting; Pneumatic Fitting
- Material: Brass/Bronze
- Connection Type: Push-to-Connect
- English Size: 0.125 to 0.500
from Radwell International
NITRA PNEUMATIC PUSH-TO-CONNECT FITTING, BULKHEAD UNION, NICKEL-PLATED BRASS BODY, (2) 1/2IN TUBE CONNECTION(S). PACKAGE OF 5.. FREE 2 YEAR RADWELL WARRANTY [See More]
- Fitting Type: Union Fitting; Pneumatic Fitting
- Connection Type: Push-to-Connect
from Hi-Tech Controls, Inc.
Sprint ® fittings are designed to allow assembly with all female thread forms, BSP, GAS, "G" and "R" types. The new model is interchangeable with tapered thread fittings, both BSPT and BSPP. The special sealing method has a locking effect similar to that of other tapered threads. The sealing... [See More]
- Fitting Type: Union Fitting; Pneumatic Fitting
- Metric Size: 101.60
- Material: Brass/Bronze
- Temperature: -4 to 176
from Parker Hannifin / Automation / Pneumatic - Europe
Main characteristics : Prestolok 2, push-in fitting with thermoplastic body for fluids and pneumatic applications. [See More]
- Fitting Type: Coupling Fitting; Reducer Fitting; Pneumatic Fitting
- Metric Size: 4.00 to 10.00
- Connection Type: Barbed or Ribbed End; 10mm x 4mm Tube
- Temperature: -13 to 212
from Advanced Technology Products
Our Push-To-Connect Fitting is a One Touch fitting availablie in quantities of 1. This fitting locks into place securely when connected. In-Stock sizes are available for immediate delivery and are sold online. [See More]
- Fitting Type: Swivel Fitting; Tee Fitting; Pneumatic Fitting
- English Size: 0.125 to 0.500
- Material: Metal
from Radwell International
PNEUMATIC FITTING, 1/4 INCH TUBE X NPT1/4 INCH THREAD - PUSH CONNECT MALE RUN TEE. FREE 2 YEAR RADWELL WARRANTY [See More]
- Fitting Type: Pneumatic Fitting
- Connection Type: Push-to-Connect
from Hi-Tech Controls, Inc.
Sprint ® fittings are designed to allow assembly with all female thread forms, BSP, GAS, "G" and "R" types. The new model is interchangeable with tapered thread fittings, both BSPT and BSPP. The special sealing method has a locking effect similar to that of other tapered threads. The sealing... [See More]
- Fitting Type: Cross 4-Way Fitting; Union Fitting; Pneumatic Fitting
- Metric Size: 101.60
- Material: Brass/Bronze
- Temperature: -4 to 176
from Parker Hannifin / Automation / Pneumatic - Europe
Main characteristics : Prestolok, nickel-plated brass push-in fitting for fluids and arduous pneumatic applications. [See More]
- Fitting Type: Union Fitting; Pneumatic Fitting
- Material: Brass/Bronze
- Connection Type: Barbed or Ribbed End; 4mm Tube
- Metric Size: 4.00
from Advanced Technology Products
Our Push-To-Connect Fitting is a One Touch fitting availablie in quantities of 10. This fitting locks into place securely when connected. In-Stock sizes are available for immediate delivery and are sold online. [See More]
- Fitting Type: Adapter Fitting; Pneumatic Fitting
- Material: Brass/Bronze
- Connection Type: Push-to-Connect
- English Size: 0.125 to 0.500
from Radwell International
PNEUMATIC FITTING, 1/4 INCH TUBE X NPT1/4 INCH THREAD - PUSH CONNECT MALE STRAIGHT. FREE 2 YEAR RADWELL WARRANTY [See More]
- Fitting Type: Pneumatic Fitting
- Connection Type: Push-to-Connect
from Hi-Tech Controls, Inc.
Sprint ® fittings are designed to allow assembly with all female thread forms, BSP, GAS, "G" and "R" types. The new model is interchangeable with tapered thread fittings, both BSPT and BSPP. The special sealing method has a locking effect similar to that of other tapered threads. The sealing... [See More]
- Fitting Type: Pneumatic Fitting
- Metric Size: 101.60
- Material: Brass/Bronze
- Temperature: -4 to 176
from Parker Hannifin / Automation / Pneumatic - Europe
Main characteristics : Prestolok 2, push-in fitting with thermoplastic body for fluids and pneumatic applications. [See More]
- Fitting Type: Union Fitting; Wye Fitting; Pneumatic Fitting
- Material: Polyamide HR
- Connection Type: Push-to-Connect; 8mm Tube
- Metric Size: 8.00
from Advanced Technology Products
Our Push-To-Connect Fitting is a One Touch fitting availablie in quantities of 5 or 10. This fitting locks into place securely when connected. In-Stock sizes are available for immediate delivery and are sold online. [See More]
- Fitting Type: Adapter Fitting; Pneumatic Fitting
- Material: Brass/Bronze
- Connection Type: Push-to-Connect
- Metric Size: 4.00 to 16.00
from Radwell International
AIR FLOW CONTROL VALVE, PNEUMATIC AIR FLOW CONTROL VALVE, 8MM TUBE, PT PORT, 1/4"THREAD , PSL8-02A SPEED CONTROLER FITTING (GRAY). FREE 2 YEAR RADWELL WARRANTY [See More]
- Fitting Type: Pneumatic Fitting
from Hi-Tech Controls, Inc.
Sprint ® fittings are designed to allow assembly with all female thread forms, BSP, GAS, "G" and "R" types. The new model is interchangeable with tapered thread fittings, both BSPT and BSPP. The special sealing method has a locking effect similar to that of other tapered threads. The sealing... [See More]
- Fitting Type: Pneumatic Fitting
- Metric Size: 101.60
- Material: Brass/Bronze
- Temperature: -4 to 176
from Parker Hannifin / Automation / Pneumatic - Europe
Main characteristics : Prestolok micro, miniature push-in fitting for micro pneumatic applications. [See More]
- Fitting Type: Union Fitting; Wye Fitting; Pneumatic Fitting
- Material: Polyamide HR
- Connection Type: Push-to-Connect; 4mm Tube
- Metric Size: 4.00
from Advanced Technology Products
Our Push-To-Connect Fitting is a One Touch fitting availablie in quantities of 5 or 10. This fitting locks into place securely when connected. In-Stock sizes are available for immediate delivery and are sold online. [See More]
- Fitting Type: Adapter Fitting; Pneumatic Fitting
- Material: Brass/Bronze
- Connection Type: Push-to-Connect
- English Size: 0.250 to 0.500
from Radwell International
PNEUMATIC STUD FITTING, 90 DEGREE ELBOW, TUBE TO PORT, CONNECTION 1: 8 MM OUTER DIAMETER, CONNECTION 2: MALE BSPP, G1/8, 20 BAR, 755 MM-HG VACUUM PRESSURE, -20 TO +80 DEGREES C. FREE 2 YEAR RADWELL WARRANTY [See More]
- Fitting Type: Elbow Fitting; Pneumatic Fitting