Left Hand Rod End Bearings
from Pacific International Bearing, Inc.
4 Piece - Metal-to-Metal [See More]
- Direction: Left Hand
- Bore Diameter: 0.0787
- Design Units: Metric
- Length Through Bore: 0.1890
from THK America, Inc.
The holder made of high strength zinc alloy is connected perpendicularly to the shank incorporated with a ball. With a grease pocket formed on the top and bottom of the spherical area, this model achieves high lubricity and high wear resistance. *THK standard link balls are for machine applications... [See More]
- Direction: Right Hand; Left Hand
- Bore Diameter: 0.2953 to 0.8661
- Design Units: Metric
- Length Through Bore: 0.3150 to 1.34
from RS Components, Ltd.
Male Rod-End 3mm Bore M3 x 0.5 Left Hand [See More]
- Direction: Left Hand
- Bore Diameter: 0.1181
- Design Units: Metric
- Overall Length: 1.3
from Pacific International Bearing, Inc.
4 Piece - Metal-to-Metal [See More]
- Direction: Left Hand
- Bore Diameter: 0.1181
- Design Units: Metric
- Length Through Bore: 0.2362
from THK America, Inc.
With this Link Ball model, the high strength zinc alloy is used in its holder, and the mounting bolt and the holder are arranged on the same axis, allowing this model to receive an axial load. Since grease is contained in the boot, this model achieves high lubricity and high wear resistance. *THK... [See More]
- Direction: Right Hand; Left Hand
- Housing Diameter: 0.6693 to 1.57
- Design Units: Metric
- Overall Length: 1.81 to 4.69
from RS Components, Ltd.
Male Rod-End 5mm Bore M5 x 0.8 Left Hand [See More]
- Direction: Left Hand
- Bore Diameter: 0.1969
- Design Units: Metric
- Overall Length: 1.65
from Pacific International Bearing, Inc.
4 Piece - Metal-to-Metal [See More]
- Direction: Left Hand
- Bore Diameter: 0.1181
- Design Units: Metric
- Length Through Bore: 0.2362
from THK America, Inc.
A no lubrication type that uses self-lubricating synthetic resin formed between the steel holder and the spherical inner ring. Since the clearance on the sliding surface is minimized, accurate link motion is achieved. *THK standard Rod Ends are for machine applications only. The products listed... [See More]
- Direction: Right Hand; Left Hand
- Bore Diameter: 0.1181 to 0.8661
- Design Units: Metric
- Length Through Bore: 0.2362 to 1.1
from RS Components, Ltd.
Male Rod-End 6mm Bore M6 x 1 Left Hand T [See More]
- Direction: Left Hand
- Bore Diameter: 0.2362
- Design Units: Metric
- Overall Length: 1.81
from Pacific International Bearing, Inc.
4 Piece - Metal-to-Metal [See More]
- Direction: Left Hand
- Bore Diameter: 0.1575
- Design Units: Metric
- Length Through Bore: 0.2756
from THK America, Inc.
This model is a no-lubrication rod end that is basically the same as the female threading type model NHS, but has a male thread on the holder end. *THK standard Rod Ends are for machine applications only. The products listed below are not recommended for automotive applications. [See More]
- Direction: Right Hand; Left Hand
- Bore Diameter: 0.1181 to 0.8661
- Design Units: Metric
- Length Through Bore: 0.2362 to 1.1
from RS Components, Ltd.
Male Rod-End 8mm Bore M8 x 1 Left Hand T [See More]
- Direction: Left Hand
- Bore Diameter: 0.3150
- Design Units: Metric
- Overall Length: 2.13
from Pacific International Bearing, Inc.
4 Piece - Metal-to-Metal [See More]
- Direction: Left Hand
- Bore Diameter: 0.1575
- Design Units: Metric
- Length Through Bore: 0.2756
from THK America, Inc.
With this model, a special copper alloy with high conformability is inserted between the color chromate treated steel holder and the spherical inner ring of which only the spherical area is hard chrome plated. This structure ensures high rigidity, high wear resistance and high corrosion resistance. [See More]
- Direction: Right Hand; Left Hand
- Bore Diameter: 0.3031 to 1.37
- Design Units: Metric
- Length Through Bore: 0.3150 to 1.46
from RS Components, Ltd.
Male Rod-End 16mm Bore M16 x 2 Left Hand [See More]
- Direction: Left Hand
- Bore Diameter: 0.6299
- Design Units: Metric
- Overall Length: 3.43
from Pacific International Bearing, Inc.
4 Piece - Metal-to-Metal [See More]
- Direction: Left Hand
- Bore Diameter: 0.1969
- Design Units: Metric
- Length Through Bore: 0.3150
from THK America, Inc.
This model is a highly rigid rod end that is basically the same as the female threading type model PHS, but has a male thread on the holder end. *THK standard Rod Ends are for machine applications only. The products listed below are not recommended for automotive applications. View specifications... [See More]
- Direction: Right Hand; Left Hand
- Bore Diameter: 0.1969 to 1.18
- Design Units: Metric
- Length Through Bore: 0.3150 to 1.46
from RS Components, Ltd.
Male Rod-End 5mm Bore M5 x 0.8 Left Hand [See More]
- Direction: Left Hand
- Bore Diameter: 0.1969
- Design Units: Metric
- Overall Length: 1.61
from Pacific International Bearing, Inc.
4 Piece - Metal-to-Metal [See More]
- Direction: Left Hand
- Bore Diameter: 0.1969
- Design Units: Metric
- Length Through Bore: 0.3150
from RS Components, Ltd.
Male Rod-End 6mm Bore M6 x 1.0 Left Hand [See More]
- Direction: Left Hand
- Bore Diameter: 0.2362
- Design Units: Metric
- Overall Length: 1.77
from Pacific International Bearing, Inc.
4 Piece - Metal-to-Metal [See More]
- Direction: Left Hand
- Bore Diameter: 0.1969
- Design Units: Metric
- Length Through Bore: 0.3150
from RS Components, Ltd.
Male Rod-End 14mm Bore M14 x 2 Left Hand [See More]
- Direction: Left Hand
- Bore Diameter: 0.5512
- Design Units: Metric
- Overall Length: 3.03
from Pacific International Bearing, Inc.
4 Piece - Metal-to-Metal [See More]
- Direction: Left Hand
- Bore Diameter: 0.2362
- Design Units: Metric
- Length Through Bore: 0.3543
from RS Components, Ltd.
Male Rod-End 16mm Bore M16 x 2 Left Hand [See More]
- Direction: Left Hand
- Bore Diameter: 0.6299
- Design Units: Metric
- Overall Length: 3.35
from Pacific International Bearing, Inc.
4 Piece - Metal-to-Metal [See More]
- Direction: Left Hand
- Bore Diameter: 0.2362
- Design Units: Metric
- Length Through Bore: 0.3543
from RS Components, Ltd.
Male Rod-End 6mm Bore M6 x 1.0 Left Hand [See More]
- Direction: Left Hand
- Bore Diameter: 0.2362
- Design Units: Metric
- Overall Length: 1.77
from Pacific International Bearing, Inc.
4 Piece - Metal-to-Metal [See More]
- Direction: Left Hand
- Bore Diameter: 0.2362
- Design Units: Metric
- Length Through Bore: 0.3543
from RS Components, Ltd.
Male Rod-End 16mm Bore M16 x 2 Left Hand [See More]
- Direction: Left Hand
- Bore Diameter: 0.6299
- Design Units: Metric
- Overall Length: 3.35
from Pacific International Bearing, Inc.
4 Piece - Metal-to-Metal [See More]
- Direction: Left Hand
- Bore Diameter: 0.3937
- Design Units: Metric
- Length Through Bore: 0.5512
from RS Components, Ltd.
Male Rod End 3/4 Bore 3/4 Unf Left Hand [See More]
- Direction: Left Hand
- Overall Length: 3.75
- Bore Diameter: 0.7500
- Configuration: Metal Ball with Metal Liner
from Pacific International Bearing, Inc.
4 Piece - Metal-to-Metal [See More]
- Direction: Left Hand
- Bore Diameter: 0.3937
- Design Units: Metric
- Length Through Bore: 0.5512
from RS Components, Ltd.
Male Rod-End 1/4 Bore 1/4 Unf Left Hand [See More]
- Direction: Left Hand
- Configuration: Metal Ball with Metal Liner
- Bore Diameter: 0.2500
- Description: Alloy steel
from Pacific International Bearing, Inc.
4 Piece - Metal-to-Metal [See More]
- Direction: Left Hand
- Bore Diameter: 0.3937
- Design Units: Metric
- Length Through Bore: 0.5512
from RS Components, Ltd.
Male Rod-End 5mm Bore M5 x 0.8 Left Hand [See More]
- Direction: Left Hand
- Bore Diameter: 0.1969
- Design Units: Metric
- Overall Length: 1.65
from Pacific International Bearing, Inc.
4 Piece - Metal-to-Metal [See More]
- Direction: Left Hand
- Bore Diameter: 0.4724
- Design Units: Metric
- Length Through Bore: 0.6299
from RS Components, Ltd.
Male Rod-End 6mm Bore M6 x 1 Left Hand T [See More]
- Direction: Left Hand
- Bore Diameter: 0.2362
- Design Units: Metric
- Overall Length: 1.81
from Pacific International Bearing, Inc.
4 Piece - Metal-to-Metal [See More]
- Direction: Left Hand
- Bore Diameter: 0.4724
- Design Units: Metric
- Length Through Bore: 0.6299
from RS Components, Ltd.
Male Rod-End 16mm Bore M16 x 2 Left Hand [See More]
- Direction: Left Hand
- Bore Diameter: 0.6299
- Design Units: Metric
- Overall Length: 3.43
from Pacific International Bearing, Inc.
4 Piece - Metal-to-Metal [See More]
- Direction: Left Hand
- Bore Diameter: 0.4724
- Design Units: Metric
- Length Through Bore: 0.6299
from Pacific International Bearing, Inc.
4 Piece - Metal-to-Metal [See More]
- Direction: Left Hand
- Bore Diameter: 0.5512
- Design Units: Metric
- Length Through Bore: 0.7480
from Pacific International Bearing, Inc.
4 Piece - Metal-to-Metal [See More]
- Direction: Left Hand
- Bore Diameter: 0.5512
- Design Units: Metric
- Length Through Bore: 0.7480
from Pacific International Bearing, Inc.
4 Piece - Metal-to-Metal [See More]
- Direction: Left Hand
- Bore Diameter: 0.5512
- Design Units: Metric
- Length Through Bore: 0.7480
from Pacific International Bearing, Inc.
4 Piece - Metal-to-Metal [See More]
- Direction: Left Hand
- Bore Diameter: 0.6299
- Design Units: Metric
- Length Through Bore: 0.8268
from Pacific International Bearing, Inc.
4 Piece - Metal-to-Metal [See More]
- Direction: Left Hand
- Bore Diameter: 0.6299
- Design Units: Metric
- Length Through Bore: 0.8268
from Pacific International Bearing, Inc.
4 Piece - Metal-to-Metal [See More]
- Direction: Left Hand
- Bore Diameter: 0.6299
- Design Units: Metric
- Length Through Bore: 0.8268
from Pacific International Bearing, Inc.
4 Piece - Metal-to-Metal [See More]
- Direction: Left Hand
- Bore Diameter: 0.7087
- Design Units: Metric
- Length Through Bore: 0.9055
from Pacific International Bearing, Inc.
4 Piece - Metal-to-Metal [See More]
- Direction: Left Hand
- Bore Diameter: 0.7087
- Design Units: Metric
- Length Through Bore: 0.9055
from Reid Supply
Available in polymer and metal. Suitable for rotary and oscillating motion. While the polymer rod ends feature self lubrication, the metal ones combine high strength with low cost. . ARE-240 [See More]
- Direction: Left Hand
- Bore Diameter: 0.3750
- Design Units: Inch
- Length Through Bore: 0.5000
from Emerson Bearing Co.
Heavy-duty female thread rod ends with integral spherical plain bearing. These heavy duty metric rod ends are available with rolling elements to provide medium to heavy load carrying at medium to high speeds. Excellent for shock loads. This series is: Female threaded. Maintenance free. Adapter sizes... [See More]
- Direction: Left Hand
- Load Capacity: 879
- Design Units: Metric
- Type: Female
from Alinabal Motion Transfer Devices
Two piece construction, steel on steel [See More]
- Direction: Left Hand
- Bore Diameter: 0.6250
- Design Units: Inch
- Length Through Bore: 0.7500
from igus® inc.
igubal ® Rod End Bearing, Dimensional Series E, Housing B, Inch [See More]
- Direction: Right Hand; Left Hand
- Bore Diameter: 0.1900 to 0.7500
- Design Units: Inch
- Length Through Bore: 0.1900 to 0.6250
from Reid Supply
Available in polymer and metal. Suitable for rotary and oscillating motion. While the polymer rod ends feature self lubrication, the metal ones combine high strength with low cost. . Angle Joint DIN 71802 Left-Hand Thread, Form:C Without Retaining Clip, D1=13, And External Thread M08, Steel [See More]
- Direction: Left Hand
- Thread Details: M8
- Housing Diameter: 0.5120
- Thread Length: 0.5510
from Emerson Bearing Co.
Heavy-duty male thread rod ends with integral spherical plain bearing. These heavy duty metric rod ends are available with rolling elements to provide medium to heavy load carrying at medium to high speeds. Excellent for shock loads. This series is: Male threaded. Maintenance free. Adapter sizes... [See More]
- Direction: Left Hand
- Load Capacity: 879
- Design Units: Metric
- Type: Male
from Alinabal Motion Transfer Devices
Two piece construction, steel on steel [See More]
- Direction: Left Hand
- Bore Diameter: 0.6250
- Design Units: Inch
- Length Through Bore: 0.7500
from igus® inc.
igubal ® Rod End Bearing, Dimensional Series E, Housing B, Inch [See More]
- Direction: Right Hand; Left Hand
- Bore Diameter: 0.1900 to 0.7500
- Design Units: Inch
- Length Through Bore: 0.1900 to 0.7500
from Reid Supply
Available in polymer and metal. Suitable for rotary and oscillating motion. While the polymer rod ends feature self lubrication, the metal ones combine high strength with low cost. . Angle Joint DIN 71802 Left-Hand Thread, Form:CS With Retaining Clip, D1=8, And External Thread M05, Steel Galvanized [See More]
- Direction: Left Hand
- Thread Details: M5
- Housing Diameter: 0.3150
- Thread Length: 0.4020
from Emerson Bearing Co.
Heavy-duty female thread rod ends with integral self-aligning ball bearing. These heavy duty metric rod ends are available with rolling elements to provide medium to heavy load carrying at medium to high speeds. Excellent for shock loads. This series is/has: Female threaded. Longtime lubrication,... [See More]
- Direction: Left Hand
- Load Capacity: 618
- Design Units: Metric
- Type: Female
from Alinabal Motion Transfer Devices
Two piece construction, steel on steel [See More]
- Direction: Left Hand
- Bore Diameter: 0.6250
- Design Units: Inch
- Length Through Bore: 0.7500
from igus® inc.
igubal ® Rod End Bearing, Dimensional Series K, Housing B, Inch [See More]
- Direction: Right Hand; Left Hand
- Bore Diameter: 0.0800 to 1.18
- Design Units: Inch
- Length Through Bore: 0.1600 to 1.46
from Emerson Bearing Co.
Heavy-duty male thread rod ends with integral self-aligning ball bearing. These heavy duty metric rod ends are available with rolling elements to provide medium to heavy load carrying at medium to high speeds. Excellent for shock loads. This series is/has: Male threaded. Longtime lubrication, low... [See More]
- Direction: Left Hand
- Load Capacity: 618
- Design Units: Metric
- Type: Male
from Alinabal Motion Transfer Devices
Two piece construction, steel on steel [See More]
- Direction: Left Hand
- Bore Diameter: 0.6250
- Design Units: Inch
- Length Through Bore: 0.7500
from igus® inc.
igubal ® Rod End Bearing, Dimensional Series K, Housing B, Inch [See More]
- Direction: Right Hand; Left Hand
- Bore Diameter: 0.1900 to 1
- Design Units: Inch
- Length Through Bore: 0.3120 to 1.38
from Emerson Bearing Co.
Rod ends and spherical bushings are used for linkage applications where a bearing has to accommodate severe misalignment. They are available with self lubricating or metal to metal inserts. Inch and metric. Standard rod ends have right hand threads although left hand threads are available as an... [See More]
- Direction: Left Hand
- Bore Diameter: 0.6250
- Design Units: Inch
- Length Through Bore: 0.7500
from Alinabal Motion Transfer Devices
Two piece construction, steel on steel [See More]
- Direction: Left Hand
- Bore Diameter: 0.6250
- Design Units: Inch
- Length Through Bore: 0.7500
from igus® inc.
igubal ® Rod End Bearing, Dimensional Series K, Housing A [See More]
- Direction: Right Hand; Left Hand
- Bore Diameter: 0.1969 to 0.7874
- Design Units: Metric
- Length Through Bore: 0.3150 to 0.9843
from Emerson Bearing Co.
Rod ends and spherical bushings are used for linkage applications where a bearing has to accommodate severe misalignment. They are available with self lubricating or metal to metal inserts. Inch and metric. Standard rod ends have right hand threads although left hand threads are available as an... [See More]
- Direction: Left Hand
- Load Capacity: 10769
- Design Units: Metric
- Configuration: Metal Ball with Metal Liner
from Alinabal Motion Transfer Devices
Aluminum housing, steel ball, fully staked construction with carbon fiber reinforced nylon race. [See More]
- Direction: Left Hand
- Bore Diameter: 0.5000
- Design Units: Inch
- Length Through Bore: 0.6250
from igus® inc.
igubal ® Rod End Bearing, Dimensional Series E, Housing A, Metric Dimensions [See More]
- Direction: Right Hand; Left Hand
- Bore Diameter: 0.1969 to 1.18
- Design Units: Metric
- Length Through Bore: 0.2362 to 1.18
from Emerson Bearing Co.
Rod ends and spherical bushings are used for linkage applications where a bearing has to accommodate severe misalignment. They are available with self lubricating or metal to metal inserts. Inch and metric. Standard rod ends have right hand threads although left hand threads are available as an... [See More]
- Direction: Left Hand
- Housing Diameter: 0.6250
- Design Units: Inch
- Configuration: Metal Ball with Metal Liner
from Alinabal Motion Transfer Devices
High capacity chrome moly steel housing, ball and race. [See More]
- Direction: Left Hand
- Bore Diameter: 0.6250
- Design Units: Inch
- Length Through Bore: 0.7500
from igus® inc.
igubal ® Rod End Bearing, Dimensional Series K, Housing A, Metric [See More]
- Direction: Right Hand; Left Hand
- Bore Diameter: 0.1969 to 1.18
- Design Units: Metric
- Length Through Bore: 0.3150 to 1.46
from Emerson Bearing Co.
Rod ends and spherical bushings are used for linkage applications where a bearing has to accommodate severe misalignment. They are available with self lubricating or metal to metal inserts. Inch and metric. Standard rod ends have right hand threads although left hand threads are available as an... [See More]
- Direction: Left Hand
- Bore Diameter: 0.6250
- Design Units: Inch
- Length Through Bore: 0.7500
from Alinabal Motion Transfer Devices
High capacity chrome moly steel housing, ball and race. [See More]
- Direction: Left Hand
- Bore Diameter: 0.6250
- Design Units: Inch
- Length Through Bore: 0.7500
from igus® inc.
igubal ® Rod End Bearing, High Temperature, Dimensional Series E, Housing A, Metric [See More]
- Direction: Right Hand; Left Hand
- Bore Diameter: 0.1969 to 0.4724
- Design Units: Metric
- Length Through Bore: 0.1969 to 0.3937
from Emerson Bearing Co.
Rod ends and spherical bushings are used for linkage applications where a bearing has to accommodate severe misalignment. They are available with self lubricating or metal to metal inserts. Inch and metric. Standard rod ends have right hand threads although left hand threads are available as an... [See More]
- Direction: Left Hand
- Load Capacity: 4726
- Design Units: Metric
- Configuration: Metal Ball with Metal Liner
from Alinabal Motion Transfer Devices
Elastomeric rod ends for noise and vibration reduction. SPECIAL ORDER ITEM ONLY! [See More]
- Direction: Left Hand
- Load Capacity: 180
- Design Units: Inch
- Type: Male
from igus® inc.
igubal ® Rod End Bearing CL, Dimensional Series K, Housing C, Metric, J [See More]
- Direction: Right Hand; Left Hand
- Bore Diameter: 0.2362 to 0.3937
- Design Units: Metric
- Length Through Bore: 0.3543 to 0.5512
from Emerson Bearing Co.
Rod ends and spherical bushings are used for linkage applications where a bearing has to accommodate severe misalignment. They are available with self lubricating or metal to metal inserts. Inch and metric. Standard rod ends have right hand threads although left hand threads are available as an... [See More]
- Direction: Left Hand
- Housing Diameter: 1.5
- Design Units: Inch
- Configuration: Metal Ball with Metal Liner
from Alinabal Motion Transfer Devices
Elastomeric rod ends for noise and vibration reduction. SPECIAL ORDER ITEM ONLY! [See More]
- Direction: Left Hand
- Load Capacity: 30
- Design Units: Inch
- Type: Male
from igus® inc.
igubal ® Rod End Bearing CL, Dimensional Series K, Housing C, Metric, L280 [See More]
- Direction: Right Hand; Left Hand
- Bore Diameter: 0.2362 to 0.3937
- Design Units: Metric
- Length Through Bore: 0.3543 to 0.5512
from Alinabal Motion Transfer Devices
Economical stamped steel housing, steel ball. [See More]
- Direction: Left Hand
- Bore Diameter: 0.1900
- Design Units: Inch
- Length Through Bore: 0.3120
from igus® inc.
igubal ® Rod End Bearing CL, Dimensional Series K, Housing C, Metric, R [See More]
- Direction: Right Hand; Left Hand
- Bore Diameter: 0.2362 to 0.3937
- Design Units: Metric
- Length Through Bore: 0.3543 to 0.5512
from Alinabal Motion Transfer Devices
Economical stamped steel housing, steel ball. [See More]
- Direction: Left Hand
- Bore Diameter: 0.1900
- Design Units: Inch
- Length Through Bore: 0.3120
from igus® inc.
igubal ® Rod End Bearing CL, Dimensional Series K, Housing C, Metric, J4 [See More]
- Direction: Right Hand; Left Hand
- Bore Diameter: 0.2362 to 0.3937
- Design Units: Metric
- Length Through Bore: 0.3543 to 0.5512
from Alinabal Motion Transfer Devices
Economical stamped steel housing, steel ball, nylon race. [See More]
- Direction: Left Hand
- Bore Diameter: 0.3125
- Design Units: Inch
- Length Through Bore: 0.4370
from igus® inc.
igubal ® Rod End Bearing, Dimensional Series K, Housing A, Inch [See More]
- Direction: Right Hand; Left Hand
- Bore Diameter: 0.1900 to 0.7500
- Design Units: Inch
- Length Through Bore: 0.3120 to 0.8750
from Alinabal Motion Transfer Devices
Large Bore Series 1" and larger rod end and spherical bearings. . [See More]
- Direction: Left Hand
- Bore Diameter: 1
- Design Units: Inch
- Length Through Bore: 1.38
from igus® inc.
igubal ® Rod End Bearing, Dimensional Series E, Form B, Metric, R [See More]
- Direction: Right Hand; Left Hand
- Bore Diameter: 0.1575 to 0.7874
- Design Units: Metric
- Length Through Bore: 0.1969 to 0.6299
from Alinabal Motion Transfer Devices
Large Bore Series 1" and larger rod end and spherical bearings. . [See More]
- Direction: Left Hand
- Bore Diameter: 1
- Design Units: Inch
- Length Through Bore: 1.38
from igus® inc.
igubal ® Rod End Bearing, Housing A, Dimensional Series E, Metric Sizes, J4 [See More]
- Direction: Right Hand; Left Hand
- Bore Diameter: 0.1969 to 0.7874
- Design Units: Metric
- Length Through Bore: 0.2362 to 0.6299
from Alinabal Motion Transfer Devices
Steel housing and ball with injection molded nylon race. [See More]
- Direction: Left Hand
- Bore Diameter: 0.6250
- Design Units: Inch
- Length Through Bore: 0.7500
from igus® inc.
igubal ® Rod End Bearing, Dimensional Series E, Form B, Metric, J [See More]
- Direction: Right Hand; Left Hand
- Bore Diameter: 0.1575 to 0.7874
- Design Units: Metric
- Length Through Bore: 0.1969 to 0.5118
from Alinabal Motion Transfer Devices
Steel housing and ball with injection molded nylon race. [See More]
- Direction: Left Hand
- Length Through Bore: 0.7500
- Design Units: Inch
- Housing Diameter: 1.5
from igus® inc.
igubal ® Rod End Bearing, Housing A, Dimensional Series E, Metric Sizes, R [See More]
- Direction: Right Hand; Left Hand
- Bore Diameter: 0.1969 to 0.7874
- Design Units: Metric
- Length Through Bore: 0.2362 to 0.6299
from Alinabal Motion Transfer Devices
Steel housing and ball with injection molded nylon race. [See More]
- Direction: Left Hand
- Bore Diameter: 0.6250
- Design Units: Inch
- Length Through Bore: 0.7500
from igus® inc.
igubal ® Rod End Bearing, Dimensional Series E, Form B, Metric, J4 [See More]
- Direction: Right Hand; Left Hand
- Bore Diameter: 0.1575 to 0.7874
- Design Units: Metric
- Length Through Bore: 0.1969 to 0.6299
from Alinabal Motion Transfer Devices
Steel housing and ball with injection molded nylon race. [See More]
- Direction: Left Hand
- Length Through Bore: 0.7500
- Design Units: Inch
- Housing Diameter: 1.5
from igus® inc.
igubal ® Rod End Bearing, Housing A, Dimensional Series E, Metric Sizes, J [See More]
- Direction: Right Hand; Left Hand
- Bore Diameter: 0.1969 to 0.7874
- Design Units: Metric
- Length Through Bore: 0.2362 to 0.6299
from Alinabal Motion Transfer Devices
S-Series - Full Enclosure, Studded, Booted. [See More]
- Direction: Right Hand; Left Hand
- Description: Ball Stud Material: Steel-Case Hardened
- Design Units: Inch
- Type: Male; Female
from igus® inc.
Special properties of igubal ® rod end bearings CL. Smooth design prevents dirt buildup. Different ball materials available for diverse applications. Compensation for misalignment. Lightweight. Corrosion resistant. Self-lubricating and maintenance-free. Simple to install [See More]
- Direction: Right Hand; Left Hand
- Bore Diameter: 0.2362 to 0.3937
- Design Units: Metric
- Length Through Bore: 0.3543 to 0.5512
from Alinabal Motion Transfer Devices
Steel housing and ball, fully staked construction with carbon fiber reinforced nylon race. [See More]
- Direction: Left Hand
- Bore Diameter: 0.6250
- Design Units: Inch
- Length Through Bore: 0.7500
from igus® inc.
Special properties of igubal ® rod end bearings CL. Smooth design prevents dirt buildup. Different ball materials available for diverse applications. Compensation for misalignment. Lightweight. Corrosion resistant. Self-lubricating and maintenance-free. Simple to install [See More]
- Direction: Right Hand; Left Hand
- Bore Diameter: 0.2362 to 0.4724
- Design Units: Metric
- Length Through Bore: 0.3543 to 0.6299
from Alinabal Motion Transfer Devices
Steel housing and ball, fully staked construction with carbon fiber reinforced nylon race. [See More]
- Direction: Left Hand
- Bore Diameter: 0.6250
- Design Units: Inch
- Length Through Bore: 0.7500
from igus® inc.
Special properties of igubal ® rod end bearings CL. Smooth design prevents dirt buildup. Different ball materials available for diverse applications. Compensation for misalignment. Lightweight. Corrosion resistant. Self-lubricating and maintenance-free. Simple to install [See More]
- Direction: Right Hand; Left Hand
- Bore Diameter: 0.2362 to 0.4724
- Design Units: Metric
- Length Through Bore: 0.3543 to 0.6299
from Alinabal Motion Transfer Devices
Four piece construction, oil impregnated phosphor bronze race. [See More]
- Direction: Left Hand
- Bore Diameter: 0.6250
- Design Units: Inch
- Length Through Bore: 0.7500
from igus® inc.
Special properties of igubal ® rod end bearings CL. Smooth design prevents dirt buildup. Different ball materials available for diverse applications. Compensation for misalignment. Lightweight. Corrosion resistant. Self-lubricating and maintenance-free. Simple to install [See More]
- Direction: Right Hand; Left Hand
- Bore Diameter: 0.2362 to 0.4724
- Design Units: Metric
- Length Through Bore: 0.3543 to 0.6299
from Alinabal Motion Transfer Devices
Four piece construction, oil impregnated phosphor bronze race. [See More]
- Direction: Left Hand
- Bore Diameter: 0.6250
- Design Units: Inch
- Length Through Bore: 0.7500
from igus® inc.
Special properties of igubal ® rod end bearings CL. Smooth design prevents dirt buildup. Different ball materials available for diverse applications. Compensation for misalignment. Lightweight. Corrosion resistant. Self-lubricating and maintenance-free. Simple to install [See More]
- Direction: Right Hand; Left Hand
- Bore Diameter: 0.2362 to 0.3937
- Design Units: Metric
- Length Through Bore: 0.3543 to 0.5512
from Alinabal Motion Transfer Devices
Four piece construction, oil impregnated phosphor bronze race. [See More]
- Direction: Left Hand
- Bore Diameter: 0.6250
- Design Units: Inch
- Length Through Bore: 0.7500
from igus® inc.
Special properties of igubal ® rod end bearings CL. Smooth design prevents dirt buildup. Different ball materials available for diverse applications. Compensation for misalignment. Lightweight. Corrosion resistant. Self-lubricating and maintenance-free. Simple to install [See More]
- Direction: Right Hand; Left Hand
- Bore Diameter: 0.2362 to 0.4724
- Design Units: Metric
- Length Through Bore: 0.3543 to 0.6299