PROFIBUS Data Output Modules
from Grayhill, Inc.
Grayhill offers I/O modules in the industry standard sizes of mini, standard and G5. Grayhill also offers its unique Open-Line style I/O module that offers two input/output points per snap-in module. This not only saves space but also offers quick and tool-free assembly and modification. Grayhill... [See More]
- Network Options: DeviceNet; Foundation Fieldbus; Profibus; Modbus, Modbus TCP
- Analog Channels: 2
- Form Factor: Modular Bay or Slot System
- Isolation: Optical Isolation
from Sichuan Odot Automation System Co., Ltd.
#183; The module supports 16 channels digital input, the input high level is valid, it could support PNP sensor. · The module could collect digital output signal of field equipment (dry contact or active output). · The module could be accessed to 2-wire or 3-wire digital sensor. ·... [See More]
- Network Options: Ethernet; DeviceNet; Profibus
- Digital I/O Channels: 16
- Form Factor: DIN Rail
- Operating Temperature: -31 to 140
from Acromag, Inc.
Active-Low Inputs, Sinking Outputs. 12 input channels, 0 to 35V DC range. 12 to 36V DC. High-speed RS-485. 981PB: 12 input channels. 982PB: 12 output channels. 983PB: 12 input/output channels. These modules provide an isolated Profibus-DP network interface for twelve discrete input and/or output... [See More]
- Network Options: Profibus
- Digital I/O Channels: 12
- Form Factor: DIN Rail
- Resolution: 16
from Grayhill, Inc.
Grayhill offers I/O modules in the industry standard sizes of mini, standard and G5. Grayhill also offers its unique Open-Line style I/O module that offers two input/output points per snap-in module. This not only saves space but also offers quick and tool-free assembly and modification. Grayhill... [See More]
- Network Options: DeviceNet; Foundation Fieldbus; Profibus; Modbus, Modbus TCP
- Analog Channels: 2
- Form Factor: Modular Bay or Slot System
- Isolation: Optical Isolation
from Sichuan Odot Automation System Co., Ltd.
#183; The module supports 16 channels digital input, supports low level input, and it can connect to the NPN sensor. · The module could collect the digital output signal of field equipment (dry contact or active output). · The module could be connected to 2-wire or 3-wire digital sensor. [See More]
- Network Options: Ethernet; DeviceNet; Profibus
- Digital I/O Channels: 16
- Form Factor: DIN Rail
- Operating Temperature: -31 to 140
from Grayhill, Inc.
Grayhill offers I/O modules in the industry standard sizes of mini, standard and G5. Grayhill also offers its unique Open-Line style I/O module that offers two input/output points per snap-in module. This not only saves space but also offers quick and tool-free assembly and modification. Grayhill... [See More]
- Network Options: DeviceNet; Foundation Fieldbus; Profibus; Modbus, Modbus TCP
- Analog Channels: 2
- Form Factor: Modular Bay or Slot System
- Outputs: Relay Output
from Sichuan Odot Automation System Co., Ltd.
#183; The module supports 4 channels of digital input and 110 VAC /220VAC input. · The module could collect the digital output signal of the field equipment (dry contact or active output). · The module could be connected to 2-wire or 3-wire digital sensor. · The module has 4... [See More]
- Network Options: Ethernet; DeviceNet; Profibus
- Digital I/O Channels: 4
- Form Factor: DIN Rail
- Operating Temperature: -31 to 140
from Grayhill, Inc.
Grayhill offers I/O modules in the industry standard sizes of mini, standard and G5. Grayhill also offers its unique Open-Line style I/O module that offers two input/output points per snap-in module. This not only saves space but also offers quick and tool-free assembly and modification. Grayhill... [See More]
- Network Options: DeviceNet; Foundation Fieldbus; Profibus; Modbus, Modbus TCP
- Analog Channels: 2
- Form Factor: Modular Bay or Slot System
- Isolation: Optical Isolation
from Sichuan Odot Automation System Co., Ltd.
#183; The module supports 16 channels digital output, the output low level is valid and the output voltage is 0V. · The module carries 16 digital output channel LED indicators. · The module has the function of thermal shutdown and over current protection. · Module high speed... [See More]
- Network Options: Ethernet; DeviceNet; Profibus
- Digital I/O Channels: 16
- Form Factor: DIN Rail
- Operating Temperature: -31 to 140
from Sichuan Odot Automation System Co., Ltd.
#183; The module supports 16 channels digital output, the output voltage is 24VDC and the output high level is valid. · The module carries 16 digital output channel LED indicator light. · The module has the functions of thermal shutdown and overcurrent protection. · The module... [See More]
- Network Options: Ethernet; DeviceNet; Profibus
- Digital I/O Channels: 16
- Form Factor: DIN Rail
- Operating Temperature: -31 to 140
from Sichuan Odot Automation System Co., Ltd.
#183; 4 Channels relay normally on output;. · 4 Channels LED indicators;. · Low on resistance ( ≤100m Ω) ;. · With isolation between channels;. · Resistive and inductive loads can be connected;. · Module high speed redundant backplane bus with pluggable terminal... [See More]
- Network Options: Ethernet; DeviceNet; Profibus
- Digital I/O Channels: 4
- Form Factor: DIN Rail
- Outputs: Relay Output