PC / PCB Mount Toroidal Transformers
from Acme Chip Technology Co., Limited
XFRMR TOROIDAL 1.6VA THRU HOLE [See More]
- Mounting: PCB/SMD
- Power Rating (VA): 1.6
- Output Voltage: 7 to 14
from Datatronics™
Feature. Toroid Current Sense Toroid. Encapsulated. Thru-hole [See More]
- Mounting: Chip Transformer; PCB/SMD
from Amgis Toroidal Power Products, LLC
Current transformers (CTs) are used for measurement of electric currents and can be known as instrument transformers. When current in a circuit is too high to directly apply to measuring instruments, a current transformer produces a reduced current accurately proportional to the current in the... [See More]
- Mounting: PCB/SMD
- Operating Temperature: -40 to 120
- Output Type: AC
from Data Device Corporation (DDC)
Meets MIL-T-27 grade 5, 115V input, 26V output [See More]
- Mounting: PCB/SMD
- Primary Frequency: 47-440 Hz
- Single Phase Configuration: Single
- Output Type: AC
from Avel Lindberg, Inc.
Horizontal Fixing Option. Vertical Fixing Option. Toroidal Construction. Thermally Protected Primary. Fully Encapsulated to UL 94VO. Dual Secondaries. Low Magnetic Field. Low Surface Temperature. Low Induced Noise (Audible). Double Insulated Flexible PVC leads. Available PCB or Flying Lead, Primary... [See More]
- Mounting: PCB/SMD
- Primary Frequency: 50 / 60 Hz
- Single Phase Configuration: Dual
- Primary Voltage: 115
from Datatronics™
Feature. Molded Current Sense Toroid. 2 wire using metal mounting base [See More]
- Mounting: Chip Transformer; PCB/SMD
from Amgis Toroidal Power Products, LLC
For PC mount transformers, Amgis ’ standard low profile PCB mount transformers are manufactured to the highest quality standards possible, in an IS/ISO 9001:2008 approved facility. All ranges are approved to UL5085-1 Low Voltage Transformers, and VDE 61558-1 (except for 2x22V models), and bear... [See More]
- Mounting: PCB/SMD
- Primary Voltage: 115
- Primary Frequency: 50 / 60 Hz
- Output Type: AC
from Data Device Corporation (DDC)
These transformers are designed and built to meet the ruggedized requirements of MIL-PRF-27 for use in high reliability Aerospace, Military, and Extreme Industrial control systems. Typical applications are Motor control, Radar antenna positioning, Machine Tool control, Robotics, and Process control,... [See More]
- Mounting: PCB/SMD
- Primary Frequency: 400
- Single Phase Configuration: Single
- Output Type: AC
from Datatronics™
Feature. Toroidal Core Transformers. Encapsulated Molded Case. Used for Line Coupling, Matching and Isolation. Dielectric Withstanding Voltage: 500 VDC [See More]
- Mounting: Chip Transformer; PCB/SMD
- Agency: RoHS; UL
- Output Voltage: 300