> 8 Rotary Unions
from Vektek, LLC
Available with electrical slip ring option. Operating Parameter Guidelines: Max Pressure: 5,000 psi. Max. Vacuum: 30Hg. Max Rotational Speed: 100 RPM with Slip Ring; 300 RPM without Slip Ring. Max. Temperature: 350 ° F. [See More]
- Pressure: 5000
- Temperature: 350
- Speed: 100 to 300
- Number of Ports: 12
from United Equipment Accessories, Inc.
With UEA ’s many years of experience manufacturing slip rings, UEA can provide hydraulic swivel-slip ring combination units in a single self-contained, multi-media rotational assembly. Our swivels are custom-built to your exact specifications and application requrements. Design and manufacture... [See More]
- Pressure: 8000
- Media / Application: Air / Pneumatic; Hydraulic Fluid; Oil; Fuel
- Number of Ports: 2; 6; 12 or Less Ports
- Features: Slip Ring
from DSTI - Dynamic Sealing Technologies, Inc.
The GP Series 10 Passage rotary union shafts feature both radial & face connections for maximum mounting flexibility. The two-stage housing also minimizes the space requirements for this design. Standard port sizes are 1/4 ” & 3/8 ”, other sizes available upon request. [See More]
- Pressure: 0.0 to 7500
- Temperature: 0.0 to 220
- Speed: 0.0 to 500
- Number of Ports: 10
from Scott Rotary Seals
All AP series rotary unions incorporate durable, long life seals suitable for vacuum and pressures up to 7500 PSI. Additionally, independent flow passages allow for use with dissimilar medias. AP series rotary unions can also be ordered with integrated electrical slip ring assemblies with a variety... [See More]
- Pressure: 7500
- Temperature: 0.0 to 220
- Speed: 850
- Number of Ports: 10
from Rotary Systems, Inc.
Our multiple-passage rotary unions are a convenient solution when you need to pass more than one type of media to and from rotating equipment. Cross talk between passages is virtually eliminated with our proprietary, carbon-fiber Teflon® seal technology, which provides worry-free service. Available... [See More]
- Pressure: 250 to 7000
- Number of Ports: 10
- Temperature: 300
- Media / Application: Air / Pneumatic; Hydraulic Fluid
from DSTI - Dynamic Sealing Technologies, Inc.
GP Series (General Purpose) Rotary Unions. The GP Series 12-passage rotary union shafts feature both radial and face connections for maximum mounting flexibility. All GP Series rotary union housings feature staggered connection ports to minimize overall length. The GP series unions have a unique... [See More]
- Pressure: 0.0 to 7500
- Temperature: 0.0 to 220
- Speed: 0.0 to 500
- Number of Ports: 12
from Scott Rotary Seals
All AP series rotary unions incorporate durable, long life seals suitable for vacuum and pressures up to 7500 PSI. Additionally, independent flow passages allow for use with dissimilar medias. AP series rotary unions can also be ordered with integrated electrical slip ring assemblies with a variety... [See More]
- Pressure: 7500
- Temperature: 0.0 to 220
- Speed: 850
- Number of Ports: 12
from Rotary Systems, Inc.
Our multiple-passage rotary unions are a convenient solution when you need to pass more than one type of media to and from rotating equipment. Cross talk between passages is virtually eliminated with our proprietary, carbon-fiber Teflon® seal technology, which provides worry-free service. Available... [See More]
- Pressure: 250 to 7000
- Number of Ports: 10
- Temperature: 300
- Media / Application: Air / Pneumatic; Hydraulic Fluid
from DSTI - Dynamic Sealing Technologies, Inc.
The 12 passage HPS Series rotary unions feature a high pressure design and all stainless steel construction suitable for use in marine / offshore environments. Medium pressure connection types are standard on these units. [See More]
- Pressure: 0.0 to 20000
- Temperature: 0.0 to 220
- Speed: 0.0 to 50
- Number of Ports: 12
from Scott Rotary Seals
All MT series rotary unions include standard SAE-4 and O-ring flange connections and are suitable for vacuum and pressures up to 7500 PSI. MT series rotary unions can also be ordered with integrated electrical slip ring assemblies with a variety of configuration options available. [See More]
- Pressure: 7500
- Temperature: 0.0 to 220
- Speed: 300
- Number of Ports: 12
from Rotary Systems, Inc.
Our multiple-passage rotary unions are a convenient solution when you need to pass more than one type of media to and from rotating equipment. Cross talk between passages is virtually eliminated with our proprietary, carbon-fiber Teflon® seal technology, which provides worry-free service. Available... [See More]
- Pressure: 250 to 7000
- Number of Ports: 12
- Temperature: 300
- Media / Application: Air / Pneumatic; Hydraulic Fluid
from DSTI - Dynamic Sealing Technologies, Inc.
The 16 passage HPS Series rotary unions feature a high pressure design and all stainless steel construction suitable for use in marine / offshore environments. Medium pressure connection types are standard on these units. [See More]
- Pressure: 0.0 to 20000
- Temperature: 0.0 to 220
- Speed: 0.0 to 50
- Number of Ports: 16
from Scott Rotary Seals
All MT series rotary unions include standard SAE-4 and O-ring flange connections and are suitable for vacuum and pressures up to 7500 PSI. MT series rotary unions can also be ordered with integrated electrical slip ring assemblies with a variety of configuration options available. [See More]
- Pressure: 7500
- Temperature: 0.0 to 220
- Speed: 300
- Number of Ports: 16
from Rotary Systems, Inc.
Our multiple-passage rotary unions are a convenient solution when you need to pass more than one type of media to and from rotating equipment. Cross talk between passages is virtually eliminated with our proprietary, carbon-fiber Teflon® seal technology, which provides worry-free service. Available... [See More]
- Pressure: 250 to 7000
- Number of Ports: 12
- Temperature: 300
- Media / Application: Air / Pneumatic; Hydraulic Fluid
from DSTI - Dynamic Sealing Technologies, Inc.
LT Series Rotary Unions. The 12-passage LT Series rotary unions provide (12) independent passages for air, vacuum and fluid transfer. When equipped with one of the many electrical slip ring options, the 12-passage LT Series rotary union products offer an economical solution for a number of complex... [See More]
- Pressure: 0.0 to 600
- Temperature: 0.0 to 220
- Speed: 0.0 to 500
- Number of Ports: 12
from Scott Rotary Seals
All MT series rotary unions include standard SAE-4 and O-ring flange connections and are suitable for vacuum and pressures up to 7500 PSI. MT series rotary unions can also be ordered with integrated electrical slip ring assemblies with a variety of configuration options available. [See More]
- Pressure: 7500
- Temperature: 0.0 to 220
- Speed: 300
- Number of Ports: 24
from Rotary Systems, Inc.
For rotary index tables with independent load/unload stations, Rotary Systems Timing Valves are your answer. Each channel is controlled by shaft/housing orientation, delivering media only when required. Our timing valves are available with two, four, six, eight, and ten passages. Rotary Systems'... [See More]
- Pressure: 7500
- Number of Ports: 2; 4; 6; 8; 10
- Temperature: 250
- Media / Application: Hydraulic Fluid
from DSTI - Dynamic Sealing Technologies, Inc.
The 24 passage LT Series rotary unions provide (24) independent passages for air, vacuum and fluid transfer. When equipped with one of the many electrical slip ring options, the 24 passage LT Series rotary union products offer an economical solution for a number of complex automation requirements. [See More]
- Pressure: 0.0 to 600
- Temperature: 0.0 to 220
- Speed: 0.0 to 500
- Number of Ports: 24
from Scott Rotary Seals
All OHP series rotary unions include an all-stainless steel construction suitable for offshore environments. OHP series rotary unions can also be ordered with integrated electrical slip ring assemblies on a custom basis. [See More]
- Pressure: 20000
- Temperature: 0.0 to 220
- Speed: 50
- Number of Ports: 12
from DSTI - Dynamic Sealing Technologies, Inc.
SE Series Rotary Unions with SAE-4 Connections. The SE Series 12-passage rotary unions are suitable for hydraulic, coolant, pneumatic and vacuum applications. All SE series unions are designed to offer o-ring face or female SAE-4 connections on the shaft for increased mounting flexibility. In order... [See More]
- Pressure: 0.0 to 7500
- Temperature: 0.0 to 220
- Speed: 0.0 to 300
- Number of Ports: 12
from Scott Rotary Seals
All OHP series rotary unions include an all-stainless steel construction suitable for offshore environments. OHP series rotary unions can also be ordered with integrated electrical slip ring assemblies on a custom basis. [See More]
- Pressure: 20000
- Temperature: 0.0 to 220
- Speed: 50
- Number of Ports: 16
from DSTI - Dynamic Sealing Technologies, Inc.
The SE Series16 Passage rotary unions are suitable for hydraulic, coolant, pneumatic and vacuum applications. All SE series unions are designed to offer o-ring face or female SAE-4 connections on the shaft for increased mounting flexibility. In order to minimize space requirements, the 16 Passage SE... [See More]
- Pressure: 0.0 to 7500
- Temperature: 0.0 to 220
- Speed: 0.0 to 300
- Number of Ports: 16
from Scott Rotary Seals
The UL series rotary unions feature all-aluminum construction and low-torque seals that are suitable for pressure or vacuum use. UL series rotary unions can also be ordered with integrated electrical slip ring assemblies with a variety of configuration options available. [See More]
- Pressure: 600
- Temperature: 0.0 to 220
- Speed: 500
- Number of Ports: 12
from DSTI - Dynamic Sealing Technologies, Inc.
The SE Series 24 Passage rotary unions are suitable for hydraulic, coolant, pneumatic and vacuum applications. All SE series unions are designed to offer o-ring face or female SAE-4 connections on the shaft for increased mounting flexibility. In order to minimize space requirements, the 24 Passage... [See More]
- Pressure: 0.0 to 7500
- Temperature: 0.0 to 220
- Speed: 0.0 to 300
- Number of Ports: 24
from Scott Rotary Seals
The UL series rotary unions feature all-aluminum construction and low-torque seals that are suitable for pressure or vacuum use. UL series rotary unions can also be ordered with integrated electrical slip ring assemblies with a variety of configuration options available. [See More]
- Pressure: 600
- Temperature: 0.0 to 220
- Speed: 500
- Number of Ports: 24