Vertical Scrubbers
from Industrial Air Filtration, Inc.
Wet dust collectors, also known as wet scrubbers, remove particulates from the air by mixing water and air at high speed. This humidification process encapsulates larger particles in water droplets, and agglomerates smaller dust particles, increasing the bulk of the dust particles. This makes... [See More]
- Orientation: Vertical
- Process Type: Wet Type
- Scrubber Type: Skid / Base Plate Mounted
- Filter Type: Spray Scrubber
from Texel-Seikow USA, Inc.
TEXEL packed bed wet scrubber TRS-HS series can process a variety of corrosive gases. The scrubber and blower are made of FRP, which has superior corrosion resistant properties. (Circulation pump is made of Polypropylene of PVDF) The blowers and pumps installed to the scrubbers are designed and made... [See More]
- Orientation: Vertical
- Process Type: Wet Type
- Scrubber Type: Skid / Base Plate Mounted
- Filter Type: Packed Bed / Column
from Pollution Systems
Ammonia Scrubbers. Manufacturers in the chemical industry are required by law to reduce or eliminate their ammonia gas emissions. Turn to Pollution Systems for reliable, top-quality ammonia scrubbers that will provide outstanding performance with minimal maintenance. Ammonia Scrubber Systems. Wet... [See More]
- Orientation: Vertical
- Pollutants Scrubbed: Ammonia
from TFI/ Inline Design Corporation
TFI/Inline Design VS Series Polypropylene Fume Scrubbers are designed for laboratories and any point of use application that requires removal of acid vapors from exhausted air. rform under the most demanding corrosive environmental conditions. The VS Series Scrubber is a compact vertical Venturi... [See More]
- Orientation: Vertical
- Process Type: Wet Type
- Scrubber Type: Building / Enclosed
- Filter Type: Wet Scrubber
from Linde North America, Inc.
Linde's F5300 Series Room Air Purifier is designed to scrub the toxic exhaust gas in a 3000 cubic foot (85 cubic meter) room or the toxic exhaust gas that leaves the Model 4007 gas cabinet through the six inch flue. The room air purifier is designed to meet UL and NEC electrical codes. The room air... [See More]
- Orientation: Vertical
- Airflow: 830 to 1000
- Scrubber Type: Skid / Base Plate Mounted
from Turner Designs Hydrocarbon Instruments
Marine Exhaust Gas Scrubbing systems for Heavy Fuel Oil burning ships are becoming main stream with various configurations including open loop, closed loop and hybrid systems. Oxides of Sulfur and Nitrogen along with particulates and unburned hydrocarbons are removed into the very high volumes of... [See More]
- Orientation: Vertical
- Process Type: Wet Type
- Scrubber Type: Building / Enclosed
- Filter Type: Spray Scrubber
from Edwards Vacuum
Edwards' Tempest offers exhaust management at minimal cost for preservation of assets and regulatory compliance. The Tempest is suitable for treatment of exhaust streams containing water-soluble and water-reactive gases. Tempest is suitable for many processes including Metal Etch, Poly Etch, LPCVD... [See More]
- Orientation: Vertical
- Process Type: Wet Type
- Scrubber Type: Skid / Base Plate Mounted
- Filter Type: Spray Scrubber
from EBARA Technologies, Inc.
Gas Inlet Devices. Patent gas inlet devices minimize rate of restriction and automatic gas inlet plunger removes restrictions without process interruptions. Second Scrubbing Chamber. Five fine spray, high velocity nozzles ensures effective removal of impurities. First Scrubbing Chamber. Coarse... [See More]
- Orientation: Vertical
- Process Type: Wet Type
- Scrubber Type: Skid / Base Plate Mounted
- Filter Type: Packed Bed / Column
from Schutte & Koerting
Ejector Venturi Gas Scrubbers are very effective at removing noxious gases, particulates, odors, fumes, and dusts from gas streams. Particulate contaminants are removed through impaction by the high-velocity spray of scrubbing liquid. Gases and odors are eliminated through absorption and/or chemical... [See More]
- Orientation: Vertical
- Filter Type: Wet Scrubber
- Process Type: Wet Type
- Pollutants Scrubbed: Chlorine Gas; Ammonia; Caustic
from Verantis
Capacities from 20 to 100,000 ACFM. Utilizes high-efficiency Tellerette ® Tower Packing for removal of soluble/reactive gases and liquid droplets down to 7 microns. Lower portion of shell serves as integral sump for recycle liquid. Single spray nozzle liquid distributor for minimum fouling. [See More]
- Orientation: Vertical
- Process Type: Wet Type
- Scrubber Type: Building / Enclosed
- Filter Type: Packed Bed / Column; Spray Scrubber
from AirClean Systems
AirMax ™ with wet fume scrubber is a total solution for minimizing personnel, ductwork and environmental exposure to caustic acid gases. Contaminated air passes through the scrubber ’s water-washed contact media before being exhausted, while water used during the scrubbing process is... [See More]
- Orientation: Vertical
- Pollutants Scrubbed: Chlorine Gas; Ammonia; Acid; Caustic
- Process Type: Wet Type
from EnviroCare International, Inc.
MicroMist Scrubber. Developed and applied by experienced process engineers, the EnviroCare MicroMist Scrubber was specifically designed to collect sub-micron particulate at very high efficiencies with low energy input. It removes condensables, such as trace metals, while reducing liquid effluent... [See More]
- Orientation: Vertical
- Pollutants Scrubbed: Acid; Other Pollents; Heavy Metals
- Scrubber Type: Building / Enclosed
- Efficiency: 99.5
from Pollution Systems
Chlorine Scrubbers. Chlorine is a frequent byproduct in many chemical reactions. However, manufacturers are required by law to reduce or eliminate emissions of this poisonous gas. Turn to Pollution Systems for a high-quality chlorine scrubber built to fit your requirements. Chlorine Scrubber System. [See More]
- Orientation: Vertical
- Pollutants Scrubbed: Chlorine Gas
from TFI/ Inline Design Corporation
TFI/Inline Design VS Series PVC Fume Scrubbers are designed for laboratories and any point of use application that requires removal of acid vapors from exhausted air, under the most demanding corrosive environmental conditions. The VS Series Scrubber is a compact vertical Venturi unit designed to be... [See More]
- Orientation: Vertical
- Process Type: Wet Type
- Scrubber Type: Building / Enclosed
- Filter Type: Wet Scrubber
from Linde North America, Inc.
The Series F5100 Halogen Gas Scrubbers use activated alumina or activated charcoal to scrub the user ’s vent gases. These scrubbers can be used in a stand alone configuration or inside a vented cylinder cabinet. Excimer laser processes and light bulb manufacturing are typical applications for... [See More]
- Orientation: Vertical
- Airflow: 0.7062 to 2.12
from EBARA Technologies, Inc.
Ebara's GCR abatement systems cleanly and efficiently remove carbon monoxide and PFC gases from ashing and oxide etch semiconductor waste streams. The standard GCR model targets CO gases using a high temperature oxidation path. PFC's such as CF4 are decomposed using an optional metal catalyst... [See More]
- Orientation: Vertical
- Scrubber Type: Skid / Base Plate Mounted
from Schutte & Koerting
High Energy Venturi Scrubber Systems are designed to remove fine micron and submicron particulate from industrial and commercial effluent gases. The High Energy Venturi Scrubber System is a wet scrubbing system that combines a High Energy Venturi Scrubber with a Cyclonic Separator. These scrubbers... [See More]
- Orientation: Vertical
- Filter Type: Wet Scrubber
- Process Type: Wet Type
- Airflow: 500 to 50000
from Verantis
Designed for specific gas type and release rate. Sump tank holds sufficient chemical for neutralization. Automatically start-up based on gas sensor input. Very high removal efficiency to meet Uniform Fire Codes. All components made of corrosion resistant materials. [See More]
- Orientation: Vertical
- Process Type: Wet Type
- Scrubber Type: Skid / Base Plate Mounted
- Filter Type: Packed Bed / Column
from AirClean Systems
AirClean ® Systems ’ wet scrubber system is a wet contact scrubber that is suitable for water soluble gases. Each scrubber is constructed from thermoplastics that are resistant to the gases being scrubbed. Scrubber Features: Direct mounting to fume hood exhaust eliminates contaminated... [See More]
- Orientation: Vertical
- Pollutants Scrubbed: Acid
- Process Type: Wet Type
from Pollution Systems
Gas Scrubbers & Chemical Scrubbers. Pollution Systems offers Chemical Scrubbers, aka Gas Scrubbers, that are efficiently and effectively designed to remove gas pollutants. Often these pollutants are chemicals such as ammonia, chlorine or sulfur compounds. These High Efficiency Gas Scrubbers work... [See More]
- Orientation: Vertical
- Pollutants Scrubbed: Chlorine Gas; Ammonia; Caustic
from EBARA Technologies, Inc.
EBARA's GDC250 point-of-use gas abatement system combines the features and benefits of a patented rolling burner and a high efficiency fan scrubber. The GDC250 is specifically designed for high decomposition abilities for both hydride and PFC (perfluorocompound) gases used in semiconductor... [See More]
- Orientation: Vertical
- Scrubber Type: Skid / Base Plate Mounted
from Schutte & Koerting
Packaged Scrubber System is a completely "packaged", movable gas scrubber separator system that is designed for use in pilot plants, laboratories, or temporary locations in full size processing plants. The Packaged Scrubber System uses water or other liquid to clean large quantities of objectionable... [See More]
- Orientation: Vertical
- Filter Type: Wet Scrubber
- Process Type: Wet Type
- Pollutants Scrubbed: Acid
from Verantis
Capacities from 1,000 to 100,000 ACFM. Simultaneous removal of gases and particulate. Low fouling design reduces maintenance and packing change-out. Low energy consumption compared with conventional particulate scrubbers. Can replace a venturi/packed scrubber with a single device. Also effective for... [See More]
- Orientation: Vertical
- Process Type: Dry Type; Wet Type
- Scrubber Type: Building / Enclosed
- Filter Type: Circulating Fluid Bed; Packed Bed / Column
from Pollution Systems
Venturi Scrubbers & Particulate Scrubbers. Particulate Scrubbers, often called Venturi Scrubbers, are effective at removing particulate from exhaust with high efficiency. Particulate scrubbers have several advantages compared to other dust collection equipment. They are able to handle gas... [See More]
- Orientation: Vertical
- Filter Type: Wet Scrubber
- Process Type: Wet Type
- Efficiency: 99
from Schutte & Koerting
Packed Tower Gas Scrubbers are low-energy gas scrubbers. They are used for gas absorption, cooling, and recovery. Because of their high scrubbing efficiency and low power consumption, they are used in many industries for a broad range of applications. Scrubbers of this type perform best when gases... [See More]
- Orientation: Vertical
- Filter Type: Spray Scrubber
- Process Type: Wet Type
- Pollutants Scrubbed: Chlorine Gas; Ammonia; Caustic
from Verantis
Vertical Configuration - High velocity ionization section offers optimal throughput in the least amount of space. Retrofit Ready - Modular design allows ionization section to be retrofitted to existing scrubbers to meet new particulate removal requirements. Tellerette ® Collection - Allows for... [See More]
- Orientation: Vertical
- Process Type: Wet Type
- Scrubber Type: Building / Enclosed
- Filter Type: Packed Bed / Column; Image Force Attraction