Impinger System Mist Collectors

8 Results
PSG Smog-Hog Kitchen Emissions Collector -- PSG Series
from United Air Specialists, Inc.

The Smog-Hog PSG mist collector eliminates mist and smoke from kitchen emissions and industrial processes. This heavy-duty fume collector can be mounted inside or outside a facility and customized to fit your building ’s requirements. The Smog-Hog PSG system uses electrostatic precipitation... [See More]

  • Separation / Filtration System: Impinger
  • Process: Dry Type
  • Collector Type: Source Collector / Portable; Stationary Unit
  • Filter Cleaning: In-Place Cleaning Option
Tellerettes® -- No. 3-TypeK
from Verantis

Greater gas flow capacity permits use of smaller diameter, lower cost columns. Existing towers can be retrofitted for higher capacity and improved efficiency. Lower pressure drop reduces operating costs. High open area design minimizes fouling. High column stability. No classic flooding. Effective... [See More]

  • Separation / Filtration System: Impinger
  • Process: Wet Type
  • Collector Type: Tower Packing
  • Efficiency: 99.9
Centrifugal Mist Collector -- E-100
from Donaldson Torit – Donaldson Company, Inc.

The Donaldson Torit Centrifugal is compact, direct machine-mountable mist collector designed to collect, filter, and reclaim mist generated from machines using oil-based, synthetic, semi-synthetic, or water-soluble coolants. [See More]

  • Separation / Filtration System: Cartridge-type units; Cyclone (Centrifugal) Separator; Impinger
  • Process: Dry Type
  • Collector Type: Source Collector / Portable
  • Airflow: 100
Mist Collector -- MF-120-2
from Filter 1 Clean Air Consultants

Method of Filtration. The Filter 1 Mistron Mist Collector is designed to eliminate in-plant moisturization through efficient filtration of oil and water-based coolant mists and smoke. Contaminated air enters the intake plenum and the inlet baffle diffuses the air to distribute it evenly over the... [See More]

  • Separation / Filtration System: Impinger
  • Process: Dry Type
  • Collector Type: Stationary Unit
  • Airflow: 1250
SG Smog-Hog ESP Mist Collector -- SG Series
from United Air Specialists, Inc.

The Smog-Hog SG Series mist collector captures high-volume coolant mist and oil smoke from industrial processes including drilling, grinding, screw machining and others. Depending on your requirements, systems can be ducted, unducted or free hanging inside any facility. The Smog-Hog SG system uses a... [See More]

  • Separation / Filtration System: Electrostatic Precipitators; Impinger
  • Process: Dry Type
  • Collector Type: Ambient Units (optional feature); Source Collector / Portable (optional feature); Stationary Unit
  • Filter Cleaning: Optional in-place cleaning
Modular MediaFilter™ Horizontal Mist Collector -- HA-1A
from Donaldson Torit – Donaldson Company, Inc.

Donaldson Torit Modular MediaFilter- Horizontal mist and smoke collector provides flexible, high performance mist collection for a wide variety of applications including grinding, wet machining, rubber machining, die casting, wet grinding or soldering. The Modular MediaFilter Horizontal mist... [See More]

  • Separation / Filtration System: Impinger
  • Process: Dry Type
  • Collector Type: Source Collector / Portable
  • Airflow: 1200 to 1600
SHN Smog-Hog ESP Mist Collector -- SHN Series
from United Air Specialists, Inc.

The Smog-Hog SHN Series mist collector captures oil smoke and mist particles in drilling, grinding and a variety of industrial processes. This mist collector can be ducted, unducted or machine-mounted inside a facility to meet your requirements. The Smog-Hog SHN mist collector uses an ionizer and an... [See More]

  • Separation / Filtration System: Electrostatic Precipitators; Impinger
  • Process: Dry Type
  • Collector Type: Ambient Units (optional feature); Source Collector / Portable (optional feature); Stationary Unit
  • Airflow: 400 to 5200
Modular MediaFilter™ Vertical Mist Collector -- MDV-1
from Donaldson Torit – Donaldson Company, Inc.

Donaldson Torit Modular MediaFilter Vertical mist collector systems collect and filter mist, smoke, dust, fumes, vapors and odors from applications such as grinding, wet machining, rubber machining, die casting, wet grinding or soldering. The Modular MediaFilter Vertical mist collector system offers... [See More]

  • Separation / Filtration System: Impinger
  • Process: Dry Type
  • Collector Type: Source Collector / Portable; Stationary Unit
  • Airflow: 1000 to 2000