Plastic Milling Cutters
from Melin Tool Company
Due to the sinusoidal form on cutting edge, small chips are produced which allow faster feed rates then conventional end mills. A rough finish is produced which will require a finishing pass. Designed to machine soft materials such as aluminum, plastic, zinc alloys. Wide futes provide rapid chip... [See More]
- Cutting Application: Aluminum; Plastic
- Geometry: Square
- Cutter Type: Roughing; Endmill
- Cutting Ends: Single
from KEO Cutters
3- and 4-Flute Long Shank [See More]
- Cutting Application: General Purpose; Aluminum; Plastic; Graphite, Composites
- Geometry: Square (optional feature); Ballnose (optional feature)
- Cutter Type: Roughing; Endmill
- Cutting Ends: Single
from SwiftCARB
Regular length ballnose end mill, left hand and metric available [See More]
- Cutting Application: General Purpose; Aluminum; Plastic; Stainless; Steel; Titanium; Wood
- Geometry: Ballnose
- Cutter Type: Endmill
- Cutting Ends: Single
from Cutting Edge Technologies, Inc.
Coating: Uncoated. Diameter: 1/32". End Type: Square. Flute Length: 3/32". Flute Length Type: Standard. Number of Flutes: Overall Length: 1 1/2". Shank Diameter: 1/8". Substrate Material: Carbide. Type: End Mill [See More]
- Cutting Application: General Purpose; Aluminum; Bronze/Brass; Ceramic; Plastic
- Geometry: Square
- Cutter Type: Endmill
- Cutting Ends: Single
from Melin Tool Company
Due to the finer sinusoidal form on cutting edge, finer chips are produced than coarse pitch, which are easier flushed away and reduce re-cutting and packing. A rough finish is produced which will require finishing pass. Designed to machine soft materials such as aluminum, plastic, zinc alloys. Wide... [See More]
- Cutting Application: Aluminum; Plastic
- Geometry: Square
- Cutter Type: Roughing; Endmill
- Cutting Ends: Single
from KEO Cutters
3-Flute Long Reach Single-End High Performance [See More]
- Cutting Application: General Purpose; Aluminum; Plastic; Graphite, Composites
- Geometry: Square (optional feature); Ballnose (optional feature)
- Cutter Type: Roughing; Endmill
- Cutting Ends: Single
from Cutting Edge Technologies, Inc.
Coating: Uncoated. Diameter: 1/32". End Type: Ball. Flute Length: 3/32". Flute Length Type: Standard. Number of Flutes: Overall Length: 1 1/2". Shank Diameter: 1/8". Substrate Material: Carbide. Type: End Mill [See More]
- Cutting Application: General Purpose; Aluminum; Bronze/Brass; Ceramic; Plastic
- Geometry: Ballnose
- Cutter Type: Endmill
- Cutting Ends: Single
from Melin Tool Company
For plastic and composite materials. Unique rake and clearance angles for fast removal rates. Polished single flute design. Made from premium submicron grain carbide. [See More]
- Cutting Application: Plastic
- Cutting Ends: Single
- Cutter Type: Endmill
- Units: Fractional
from KEO Cutters
3-Flute Stub/Long Reach/Long Shank [See More]
- Cutting Application: General Purpose; Aluminum; Plastic; Graphite, Composites
- Geometry: Square (optional feature); Ballnose (optional feature)
- Cutter Type: Roughing; Endmill
- Cutting Ends: Single
from Cutting Edge Technologies, Inc.
Coating: TIN. Diameter: 1/32". End Type: Ball. Flute Length: 3/32". Flute Length Type: Standard. Number of Flutes: Overall Length: 1 1/2". Shank Diameter: 1/8". Substrate Material: Carbide. Type: End Mill [See More]
- Cutting Application: General Purpose; Aluminum; Bronze/Brass; Ceramic; Plastic
- Geometry: Ballnose
- Cutter Type: Endmill
- Cutting Ends: Single
from Cutting Edge Technologies, Inc.
Coating: TiALN. Diameter: 1/32". End Type: Ball. Flute Length: 3/32". Flute Length Type: Standard. Number of Flutes: Overall Length: 1 1/2". Shank Diameter: 1/8". Type: End Mill [See More]
- Cutting Application: General Purpose; Aluminum; Bronze/Brass; Ceramic; Plastic
- Geometry: Ballnose
- Cutter Type: Endmill
- Cutting Ends: Single
from Cutting Edge Technologies, Inc.
Coating: TiALN. Diameter: 1/32". End Type: Square. Flute Length: 3/32". Flute Length Type: Standard. Number of Flutes: Overall Length: 1 1/2". Shank Diameter: 1/8". Type: End Mill [See More]
- Cutting Application: General Purpose; Aluminum; Bronze/Brass; Ceramic; Plastic
- Geometry: Square
- Cutter Type: Endmill
- Cutting Ends: Single
from Cutting Edge Technologies, Inc.
Coating: TIN. Diameter: 1/32". End Type: Square. Flute Length: 3/32". Flute Length Type: Standard. Number of Flutes: Overall Length: 1 1/2". Shank Diameter: 1/8". Substrate Material: Carbide. Type: End Mill [See More]
- Cutting Application: General Purpose; Aluminum; Bronze/Brass; Ceramic; Plastic
- Geometry: Square
- Cutter Type: Endmill
- Cutting Ends: Single