Double End Milling Cutters

64 Results
Cobalt End Mill 4 B-10CO. -- B-10CO.
from Universal Cutting Tools, Inc.

4-Flute Double End M42 8% Cobalt End Mill - Regular Length [See More]

  • Cutting Ends: Double
  • Units: Fractional
  • Cutter Type: Endmill
  • Cutter: 0.312
Carbide End Mills -- 2 and 4 Flute Double-End Ball Nose Stub
from KEO Cutters

2 and 4 Flute Double-End Ball Nose Stub [See More]

  • Cutting Ends: Double
  • Geometry: Ballnose
  • Cutter Type: Roughing; Endmill
  • Units: Fractional
Double Flute End Mills
from DATRON Dynamics, Inc.

These tools are available with various cutting lengths and shank diameters. The balanced single flute end mill – an exclusive DATRON product. Powerful, economical and patent pending. [See More]

  • Cutting Ends: Double
  • Geometry: Square
  • Cutter Type: Endmill
  • Units: Fractional
Face Milling Tools -- CoroMill 345
from Sandvik Coromant Co.

CoroMill ® 345 is a cost-efficient face mill for high productivity in terms of feed per tooth and metal removal rate. The robust cutter body and shim-protected tip seats give security to the machining process, making the cutter body a good choice if unmanned production is a priority. Benefits. [See More]

  • Cutting Ends: Double
  • Units: Fractional (optional feature); Metric
  • Cutter Type: Roughing; Finishing; Face Mill
  • Cutter: 1.500 to 10.000
Carbide Blanks -- DOUBLE END CONICAL BLANKS - RELIEVED FOR RIGHT HAND CUT
from Melin Tool Company

Family owned and operated since 1940, Melin Tool began as one of the early manufacturers of end mills. Today, Melin Tool continues to be a leader in offering an ever-expanding product line of our high quality end mills and other cutting tools such as our new countersinks, drills, thread mills, and... [See More]

  • Cutting Ends: Double
  • Geometry: Chamfer
  • Cutter Type: Endmill
  • Units: Fractional
2 Flute BN Double End EM -- 541-0031
from Cutting Edge Technologies, Inc.

Diameter: 1/32". End Type: Ball. Length of Cut: 3/32". Number of Flutes: Overall Length: 2 1/4". Shank Diameter: 3/16". Type: End Mill [See More]

  • Cutting Ends: Double
  • Geometry: Ballnose
  • Cutter Type: Endmill
  • Units: Fractional
CRE Series -- CRE.010082CB
from SwiftCARB

Corner-rounding micro grain carbide endmills [See More]

  • Cutting Ends: Double
  • Geometry: Radius
  • Cutter Type: Endmill; Corner Rounding
  • Units: Fractional
Gesswein® High-Speed Steel Blanks and Cutters -- 151-9660
from Gesswein Co., Inc.

Use for engraving and routing with CNC, pantograph or duplicating machines. Made of premium high-speed steel, individually heat-treated to extreme hardness of 62 –65 HRC in a process that retains toughness. Not as durable as carbide cutters but very effective for applications that require... [See More]

  • Cutting Ends: Double
  • Cutter: 0.125
  • Cutter Type: Endmill
  • OAL: 1.50
Cobalt End Mill 4 C-10CO. -- C-10CO.
from Universal Cutting Tools, Inc.

2-Flute Double End M42 8% Cobalt End Mill - Regular Length [See More]

  • Cutting Ends: Double
  • Units: Fractional
  • Cutter Type: Endmill
  • Cutter: 0.312
Carbide End Mills -- 2 and 4 Flute Double-End Stub
from KEO Cutters

2 and 4 Flute Double-End Stub [See More]

  • Cutting Ends: Double
  • Geometry: Square
  • Cutter Type: Roughing; Endmill
  • Units: Fractional
Face Milling Tools -- CoroMill 357
from Sandvik Coromant Co.

CoroMill ® 357 is a multi-edge face milling cutter for roughing and cubing in mainly steel and cast iron. It has a secure and strong cutter body design with shim-protected tip seats and a clamping system that offers quick and easy insert indexing. Benefits. High metal removal rate. Low downtime... [See More]

  • Cutting Ends: Double
  • Units: Fractional (optional feature); Metric
  • Cutter Type: Roughing; Face Mill
  • Cutter: 4.000 to 10.000
Carbide Blanks -- DOUBLE END SPLIT BLANKS - RELIEVED FOR RIGHT HAND CUT
from Melin Tool Company

Family owned and operated since 1940, Melin Tool began as one of the early manufacturers of end mills. Today, Melin Tool continues to be a leader in offering an ever-expanding product line of our high quality end mills and other cutting tools such as our new countersinks, drills, thread mills, and... [See More]

  • Cutting Ends: Double
  • Geometry: Ballnose
  • Cutter Type: Endmill
  • Units: Fractional
2 Flute BN Double End Long EM -- 545-0062
from Cutting Edge Technologies, Inc.

Diameter: 1/16". End Type: Ball. Flute Length Type: Long. Length of Cut: 7/32". Number of Flutes: Overall Length: 2 1/2". Shank Diameter: 3/16". Type: End Mill [See More]

  • Cutting Ends: Double
  • Geometry: Ballnose
  • Cutter Type: Endmill
  • Units: Fractional
Gesswein® Super Carbide Blanks and Cutters -- 150-5000
from Gesswein Co., Inc.

Stay sharper, leave a better finish and have less chipping and breakage. Sub-micron size grain contains more cobalt than standard carbide tools, giving 70% greater strength. Can last up to 5 times longer than standard carbide tools. Superior performance and wear resistance make these blanks and... [See More]

  • Cutting Ends: Double
  • Cutter: 0.125
  • Cutter Type: Endmill
  • OAL: 1.50
High Speed End Mill 435B C-10 -- C-10
from Universal Cutting Tools, Inc.

2-Flute Double End High Speed Steel End Mill - Regular Length * Right Hand Cut * Right Hand Spiral [See More]

  • Cutting Ends: Double
  • Units: Fractional
  • Cutter Type: Endmill
  • Cutter: 0.312
Miniature M42 & HSS End Mills -- 2-Flute Double-End Ball Nose Long
from KEO Cutters

2-Flute Double-End - M42 Ball Nose Long [See More]

  • Cutting Ends: Double
  • Geometry: Radius
  • Cutter Type: Roughing; Endmill
  • Units: Fractional
Face Milling Tools -- CoroMill S-60
from Sandvik Coromant Co.

CoroMill ® S-60 is a close-pitch cutter for machining in cast iron. The close pitch and high number of cutting edges increase productivity and reduce costs. Benefits. Close and extra-close pitch cutters for great productivity and long tool life. Low production costs. Short setup time. Wiper... [See More]

  • Cutting Ends: Double
  • Units: Fractional (optional feature); Metric
  • Cutter Type: Face Mill
  • Cutter: 3.150 to 9.840
Cobalt HSS End Mills -- 2 Flute, Double End - Miniature
from Melin Tool Company

Used for general purpose milling in most materials of medium hardness such as steel, brass, iron, etc. [See More]

  • Cutting Ends: Double
  • Geometry: Square
  • Cutter Type: Endmill
  • Units: Fractional
2 Flute BN Double End Stub -- 543-0031
from Cutting Edge Technologies, Inc.

Diameter: 1/32". End Type: Ball. Length of Cut: 3/64". Number of Flutes: Overall Length: 2". Shank Diameter: 3/16". Type: End Mill [See More]

  • Cutting Ends: Double
  • Geometry: Ballnose
  • Cutter Type: Endmill
  • Units: Fractional
Gesswein® Super Carbide Blanks and Cutters -- 150-5100
from Gesswein Co., Inc.

Stay sharper, leave a better finish and have less chipping and breakage. Sub-micron size grain contains more cobalt than standard carbide tools, giving 70% greater strength. Can last up to 5 times longer than standard carbide tools. Superior performance and wear resistance make these blanks and... [See More]

  • Cutting Ends: Double
  • Cutter: 0.125
  • Cutter Type: Endmill
  • OAL: 1.50
High Speed End Mill 440B B-10 -- B-10
from Universal Cutting Tools, Inc.

4-Flute Double End High Speed Steel End Mill - Regular Length * Right Hand Cut * Right Hand Spiral [See More]

  • Cutting Ends: Double
  • Units: Fractional
  • Cutter Type: Endmill
  • Cutter: 0.312
Miniature M42 & HSS End Mills -- 2-Flute Double-End Ball Nose Regular
from KEO Cutters

2-Flute Double-End - M42 Ball Nose Regular [See More]

  • Cutting Ends: Double
  • Geometry: Radius
  • Cutter Type: Roughing; Endmill
  • Units: Fractional
Cobalt HSS End Mills -- 2 Flute, Double End - Miniature Ball End
from Melin Tool Company

Used for radius and contouring part surfaces. Materials ranging from nickel base alloy, stainless, tough alloys, and abrasive materials. [See More]

  • Cutting Ends: Double
  • Geometry: Ballnose
  • Cutter Type: Endmill
  • Units: Fractional
2 Flute Double End EM -- 540-0031
from Cutting Edge Technologies, Inc.

Diameter: 1/32". End Type: Square. Length of Cut: 3/32". Number of Flutes: Overall Length: 2 1/4". Shank Diameter: 3/16". Type: End Mill [See More]

  • Cutting Ends: Double
  • Geometry: Square
  • Cutter Type: Endmill
  • Units: Fractional
High Speed End Mill 443B JB-10 -- JB-10
from Universal Cutting Tools, Inc.

4-Flute Double End High Speed Steel End Mill - Center Cutting * Right Hand Cut * Right Hand Spiral [See More]

  • Cutting Ends: Double
  • Units: Fractional
  • Cutter Type: Endmill
  • Cutter: 0.312
Miniature M42 & HSS End Mills -- 2-Flute Double-End Ball Nose Stub
from KEO Cutters

2-Flute Double-End - M42 Ball Nose Stub [See More]

  • Cutting Ends: Double
  • Geometry: Radius
  • Cutter Type: Roughing; Endmill
  • Units: Fractional
Cobalt HSS End Mills -- 2 Flute, Double End - Standard
from Melin Tool Company

General purpose milling in most materials of medium and tough alloy materials, such as stainless steel, nickel base alloy, brass, iron etc. Can be used in profling, slotting, keyways, and pockets. [See More]

  • Cutting Ends: Double
  • Geometry: Square
  • Cutter Type: Endmill
  • Units: Fractional
2 Flute Double End Long EM -- 544-0062
from Cutting Edge Technologies, Inc.

Diameter: 1/16". End Type: Square. Flute Length Type: Long. Length of Cut: 7/32". Number of Flutes: Overall Length: 2 1/2". Shank Diameter: 3/16". Type: End Mill [See More]

  • Cutting Ends: Double
  • Geometry: Square
  • Cutter Type: Endmill
  • Units: Fractional
High Speed End Mill 445B RR-10 -- RR-10
from Universal Cutting Tools, Inc.

2-Flute Double End Ball Nose High Speed Steel End Mill * Right Hand Cut * Right Hand Spiral [See More]

  • Cutting Ends: Double
  • Units: Fractional
  • Cutter Type: Endmill
  • Cutter: 0.312
Miniature M42 & HSS End Mills -- 2-Flute Double-End Long
from KEO Cutters

2-Flute Double-End - M42 Long [See More]

  • Cutting Ends: Double
  • Geometry: Radius
  • Cutter Type: Roughing; Endmill
  • Units: Fractional
Cobalt HSS End Mills -- 2 Flute, Double End - Standard Ball End
from Melin Tool Company

Used for radius or contouring part surfaces. [See More]

  • Cutting Ends: Double
  • Geometry: Ballnose
  • Cutter Type: Endmill
  • Units: Fractional
2 Flute Double End Stub -- 542-0031
from Cutting Edge Technologies, Inc.

Diameter: 1/32". End Type: Square. Length of Cut: 3/64". Number of Flutes: Overall Length: 2". Shank Diameter: 3/16". Type: End Mill [See More]

  • Cutting Ends: Double
  • Geometry: Square
  • Cutter Type: Endmill
  • Units: Fractional
Solid Carbide End Mill 495-1/16 -- 495-1/16
from Universal Cutting Tools, Inc.

2-Flute Double End Solid Carbide End Mill - Stub Length - Uncoated * 10% Cobalt * Micro Grain [See More]

  • Cutting Ends: Double
  • Units: Fractional
  • Cutter Type: Endmill
  • Cutter: 0.062
Miniature M42 & HSS End Mills -- 2-Flute Double-End Regular
from KEO Cutters

2-Flute Double-End - M42 Regular [See More]

  • Cutting Ends: Double
  • Geometry: Radius
  • Cutter Type: Roughing; Endmill
  • Units: Fractional
Cobalt HSS End Mills -- 3 Flute - Double End Ball End
from Melin Tool Company

3 flutes usually allow feed rates 50% faster than 2 flute tools. Used for radius or contouring part surfaces. Can also be used in profling, slotting, key-ways and pockets. Designed to cut materials including nickel base alloy, stainless, tough alloys, and abrasive materials. [See More]

  • Cutting Ends: Double
  • Geometry: Ballnose
  • Cutter Type: Endmill
  • Units: Fractional
4 Flute BN Double End EM -- 548-0062
from Cutting Edge Technologies, Inc.

Diameter: 1/16". End Type: Ball. Flute Length Type: Standard. Length of Cut: 3/16". Number of Flutes: Overall Length: 2 1/4". Shank Diameter: 3/16". Type: End Mill [See More]

  • Cutting Ends: Double
  • Geometry: Square
  • Cutter Type: Endmill
  • Units: Fractional
Solid Carbide End Mill 497-1/16 -- 497-1/16
from Universal Cutting Tools, Inc.

4-Flute Double End Solid Carbide End Mill - Stub Length - Uncoated * 10% Cobalt * Micro Grain [See More]

  • Cutting Ends: Double
  • Units: Fractional
  • Cutter Type: Endmill
  • Cutter: 0.062
Miniature M42 & HSS End Mills -- 2-Flute Double-End Stub
from KEO Cutters

2-Flute Double-End - M42 Stub [See More]

  • Cutting Ends: Double
  • Geometry: Radius
  • Cutter Type: Roughing; Endmill
  • Units: Fractional
Cobalt HSS End Mills -- 3 Flute - Double End Standard
from Melin Tool Company

3 flutes usually allow feed rates 50% faster than 2 flute tools. For general purpose milling in most materials of medium and tough alloy materials such as stainless steel, nickel base alloy, brass, iron etc. [See More]

  • Cutting Ends: Double
  • Geometry: Square
  • Cutter Type: Endmill
  • Units: Fractional
4 Flute BN Double End Long EM -- 551-0062
from Cutting Edge Technologies, Inc.

Diameter: 1/16". End Type: Square. Flute Length Type: Long. Length of Cut: 7/32". Number of Flutes: Overall Length: 2 1/2". Shank Diameter: 3/16". Type: End Mill [See More]

  • Cutting Ends: Double
  • Geometry: Ballnose
  • Cutter Type: Endmill
  • Units: Fractional
Miniature M42 & HSS End Mills -- 4-Flute Double-End Long
from KEO Cutters

4-Flute Double-End Long [See More]

  • Cutting Ends: Double
  • Geometry: Radius
  • Cutter Type: Roughing; Endmill
  • Units: Fractional
Cobalt HSS End Mills -- Angle Mills
from Melin Tool Company

Designed to mill chamfers and to countersink. Cobalt HSS (M42) gives high edge hardness at high temperature levels. [See More]

  • Cutting Ends: Double
  • Geometry: Chamfer
  • Cutter Type: Endmill
  • Units: Fractional
4 Flute Double End EM -- 547-0062
from Cutting Edge Technologies, Inc.

Diameter: 1/16". End Type: Square. Flute Length Type: Standard. Length of Cut: 3/16". Number of Flutes: Overall Length: 2 1/4". Shank Diameter: 3/16". Type: End Mill [See More]

  • Cutting Ends: Double
  • Geometry: Square
  • Cutter Type: Endmill
  • Units: Fractional
Miniature M42 & HSS End Mills -- 4-Flute Double-End Regular
from KEO Cutters

4-Flute Double-End Regular [See More]

  • Cutting Ends: Double
  • Geometry: Radius
  • Cutter Type: Roughing; Endmill
  • Units: Fractional
Cobalt HSS End Mills -- Left Hand - 2 & 4 Flute Double End
from Melin Tool Company

General purpose milling in most medium and tough alloy materials, such as stainless steel, nickel base alloy, brass, iron etc. Can be used in profling, slotting, keyways and pockets. [See More]

  • Cutting Ends: Double
  • Geometry: Square
  • Cutter Type: Endmill
  • Units: Fractional
Series 1650 2 Flute Stub Double End Mill -- 16501
from Cutting Edge Technologies, Inc.

Diameter: 1/32". End Type: Square. Flute Length: 1/16". Flute Length Type: Stub. Number of Flutes: Overall Length: 1 1/2". Shank Diameter: 1/8". Substrate Material: Carbide. Type: End Mill [See More]

  • Cutting Ends: Double
  • Geometry: Square
  • Cutter Type: Endmill
  • Units: Fractional
Miniature M42 & HSS End Mills -- 4-Flute Double-End Stub
from KEO Cutters

4-Flute Double-End Stub [See More]

  • Cutting Ends: Double
  • Geometry: Radius
  • Cutter Type: Roughing; Endmill
  • Units: Fractional
Cobalt HSS End Mills -- Metric/Inch - 2 & 4 Flute Double End
from Melin Tool Company

Used for radius or contouring part surfaces. Materials ranging from nickel base alloy, stainless, tough alloys, and abrasive materials. Standard, medium, and long lengths. [See More]

  • Cutting Ends: Double
  • Geometry: Square
  • Cutter Type: Endmill
  • Units: Fractional; Metric
Series 1750 2 Flute Ball,Double End Mill -- 17501
from Cutting Edge Technologies, Inc.

Diameter: 1/32". End Type: Ball. Flute Length: 1/16". Flute Length Type: Stub. Number of Flutes: Overall Length: 1 1/2". Shank Diameter: 1/8". Substrate Material: Carbide. Type: End Mill [See More]

  • Cutting Ends: Double
  • Geometry: Ballnose
  • Cutter Type: Endmill
  • Units: Fractional
Miniature M42 End Mills -- 4-Flute Double-End Ball Nose Regular
from KEO Cutters

4-Flute Double-End Ball Nose Regular [See More]

  • Cutting Ends: Double
  • Geometry: Radius
  • Cutter Type: Roughing; Endmill
  • Units: Fractional
Cobalt HSS End Mills -- Multiple Flute (4+) - Double End Ball End
from Melin Tool Company

Used for radius or contouring part surfaces. Design to cut materials ranging from nickel base alloy, stainless, tough alloys and abrasive materials. [See More]

  • Cutting Ends: Double
  • Geometry: Ballnose
  • Cutter Type: Endmill
  • Units: Fractional
Series 1850 4 Flute Stub Double End Mill -- 18501
from Cutting Edge Technologies, Inc.

Diameter: 1/32". End Type: Square. Flute Length: 1/16". Flute Length Type: Stub. Number of Flutes: Overall Length: 1 1/2". Shank Diameter: 1/8". Substrate Material: Carbide. Type: End Mill [See More]

  • Cutting Ends: Double
  • Geometry: Square
  • Cutter Type: Endmill
  • Units: Fractional
Miniature M42 End Mills -- 4-Flute Double-End Ball Nose Stub
from KEO Cutters

4-Flute Double-End Ball Nose Stub [See More]

  • Cutting Ends: Double
  • Geometry: Radius
  • Cutter Type: Roughing; Endmill
  • Units: Fractional
Cobalt HSS End Mills -- Multiple Flute (4+) - Double End Standard Center Cutting
from Melin Tool Company

Used for general purpose milling in most materials of medium and tough alloy materials such as stainless steel, nickel base alloy, brass, iron etc. Can be used in profling, keyways, pockets and plunge cutting. [See More]

  • Cutting Ends: Double
  • Geometry: Square
  • Cutter Type: Endmill
  • Units: Fractional
Series 1950 4 Flute Ball,Double End Mill -- 19501
from Cutting Edge Technologies, Inc.

Diameter: 1/32". End Type: Ball. Flute Length: 1/16". Flute Length Type: Stub. Number of Flutes: Overall Length: 1 1/2". Shank Diameter: 1/8". Substrate Material: Carbide. Type: End Mill [See More]

  • Cutting Ends: Double
  • Geometry: Ballnose
  • Cutter Type: Endmill
  • Units: Fractional
Cobalt HSS End Mills -- Multiple Flute (4+) - Double End Standard Non-Center Cutting
from Melin Tool Company

Used for general purpose milling in most materials of medium and tough alloy materials such as stainless steel, nickel base alloy, brass, iron etc. Not to be used for plunge cutting. [See More]

  • Cutting Ends: Double
  • Geometry: Square
  • Cutter Type: Endmill
  • Units: Fractional
General Purpose Carbide End Mills -- Double Ball End - Standard Length
from Melin Tool Company

Used for radius and conouring part surfaces. Designed to cut materials such as stainless, tough alloys, abrasive, and non-ferrous. Made from premium submicron grain carbide. [See More]

  • Cutting Ends: Double
  • Geometry: Ballnose
  • Cutter Type: Endmill
  • Units: Fractional
General Purpose Carbide End Mills -- Double Ball End - Stub Length
from Melin Tool Company

Used for radius and contouring part surfaces. Designed to cut materials such as stainless, tough alloys, abrasive, and non-ferrous. Made from premium submicron grain carbide. [See More]

  • Cutting Ends: Double
  • Geometry: Ballnose
  • Cutter Type: Endmill
  • Units: Fractional
General Purpose Carbide End Mills -- Double Square End - Standard Length
from Melin Tool Company

Used for general purpose milling in most materials of medium hardness such as steel, brass, iron, and non-ferrous materials. Made from premium submicron grain carbide. [See More]

  • Cutting Ends: Double
  • Geometry: Square
  • Cutter Type: Endmill
  • Units: Fractional
General Purpose Carbide End Mills -- Double Square End - Stub Length
from Melin Tool Company

Used for general purpose milling in most materials of medium hardness such as steel, brass, iron, and non-ferrous materials. Short flute length. High rigidity and minimal tool defection. Made from premium submicron grain carbide. [See More]

  • Cutting Ends: Double
  • Geometry: Square
  • Cutter Type: Endmill
  • Units: Fractional
Special Use Carbide End Mills -- Chamfer Mills - 2 Flute Double End
from Melin Tool Company

Double ended for increased life while chamfering. Made from premium submicron grain carbide. [See More]

  • Cutting Ends: Double
  • Geometry: Chamfer
  • Cutter Type: Endmill
  • Units: Fractional
Special Use Carbide End Mills -- Corner Rounding - 2 Flute Double End
from Melin Tool Company

Can provide uniform finish on corners. Radius is form relieved. Made from premium submicron grain carbide. [See More]

  • Cutting Ends: Double
  • Geometry: Corner Rounding
  • Cutter Type: Finishing; Endmill
  • Units: Fractional
Special Use Carbide End Mills -- Long Reach - 2 & 4 Flute
from Melin Tool Company

Neck diameter reduced for clearance. Used to mill deep pockets or slots where long flute lengths are not needed. The solid neck area provides reach with maximum rigidity. Made from premium submicron grain carbide. [See More]

  • Cutting Ends: Double
  • Geometry: Square
  • Cutter Type: Endmill
  • Units: Fractional
Special Use Carbide End Mills -- Long Reach - 2 & 4 Flute, Ball End
from Melin Tool Company

Neck diameter reduced for clearance. Used to mill deep pockets or slots where long flute lengths are not needed. The solid neck area provides reach with maximum rigidity. Made from premium submicron grain carbide. [See More]

  • Cutting Ends: Double
  • Geometry: Ballnose
  • Cutter Type: Endmill
  • Units: Fractional