Single End Milling Cutters
from Promax Tool Company
0 ° 2 Flute Ball Die & Mold Tools- Series 250. Series 250 0 ° 2 Flute Die & Mold Tools. Features: Designed to run at faster speeds and feeds resulting in reduced cycle times. Standard with AlTiN coating. AlTiN coating allows for dry machining and extends the life of the tool. Ultrafine... [See More]
- Cutting Ends: Single
- Units: Fractional
- Geometry: Ballnose
- Cutter: 0.125
from Reid Supply
Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . 3.00 in TiAlN coated Solid Carbide end mill. [See More]
- Cutting Ends: Single
- Cutter: 0.375
- Cutter Type: Roughing; Endmill
- OAL: 3.00
from DATRON Dynamics, Inc.
These tools are available with various cutting lengths and shank diameters. The balanced single flute end mill – an exclusive DATRON product. Powerful, economical and patent pending. [See More]
- Cutting Ends: Single
- Geometry: Square
- Cutter Type: Endmill
- Units: Fractional
from Allied Machine & Engineering Corp.
Features and Benefits. Allied's proprietary AM210 ® coating provides a 25-50% increase in tool life over the competition. Allied's Indexable Threadmill Holders are made from a stainless steel that is engineered to dampen vibration during operation. The AccuThread 856 ® Indexable line of... [See More]
- Cutting Ends: Single
- Geometry: Square
- Cutter Type: Finishing; Thread Mill
- Units: Fractional; Metric
from Greenleaf Corporation
End mill, compatible with parallelogram inserts, .985"-2.465" diameter [See More]
- Cutting Ends: Single
- Geometry: Square
- Cutter Type: Endmill
- Units: Fractional
from KEO Cutters
Carbide Decimal 2-Flute Single-End Ball Nose Regular [See More]
- Cutting Ends: Single
- Geometry: Ballnose
- Cutter Type: Roughing; Endmill
- Units: Fractional
from Stanley Engineered Fastening - Spiralock
The Spiralock thread form tools are also available in Thread Milling Cutters, for jobs where larger thread diameters are required. These tools will save handling, set-up and machining time by threading right in your machining center with improved thread quality. Spiralock Thread Milling Cutters can... [See More]
- Cutting Ends: Single
- Geometry: Radius
- Cutter Type: Shell Mill; Thread Mill
- Units: Fractional
from Universal Cutting Tools, Inc.
Multi-Flute Single End M42 8% Cobalt End Mill - Regular Length [See More]
- Cutting Ends: Single
- Units: Fractional
- Cutter Type: Endmill
- Cutter: 0.312
from Contour360º
Designed specifically for aluminum and non-ferrous materials. Reduce cycle time - one tool for roughing and finishing. Promotes dynamic chip flow at high velocity. [See More]
- Cutting Ends: Single
- Geometry: Square
- Cutter Type: Roughing (optional feature); Finishing (optional feature); Endmill
- Units: Fractional
from Superior Tool Service, Inc.
Designed for hi speed machining of aluminum. Available with 2 or 3 flutes, variable helix, variable spiral. We recommend a special Diamondlike carbon coating for the best results. Available uncoated too. Order with no radius, radius or ball radius. Designed for Composite Material Applications. [See More]
- Cutting Ends: Single
- Geometry: Ballnose (optional feature); Radius (optional feature)
- Cutter Type: Finishing; Endmill; Helical Form
- Units: Fractional
from WhizCut of Sweden AB
WhizCut will change the way thread mills are used today by introducing WhizThrill. The WhizThrill deburring solid carbide thread mills take thread milling to the next level. Users of thread taps and thread mills have for years been battling problems of getting burrs when threading holes. This has... [See More]
- Cutting Ends: Single
- Geometry: Square
- Cutter Type: Finishing; Thread Mill
- Units: Metric
from Sandvik Coromant Co.
Versatile and cost efficient, this miniature milling cutter benefits from three cutting edges for internal threading and chamfering. Use it in small holes, down to 6 mm (0.236 inch) as a complement to CoroMill 327, CoroMill 328 and CoroMill Plura. Benefits. Three cutting edges for productivity. [See More]
- Cutting Ends: Single
- Units: Fractional (optional feature); Metric
- Cutter Type: Endmill; Thread Mill
- Cutter: 0.228 to 0.433
from Cutting Edge Technologies, Inc.
Diameter: 0.005". End Type: Ball. Flute Length: 3 X DIA. Number of Flutes: Overall Length: 1 1/2". Shank Diameter: 1/8". Substrate Material: Carbide. Tolerance: +/- .0005". Type: End Mill [See More]
- Cutting Ends: Single
- Geometry: Ballnose
- Cutter Type: Endmill
- Units: Fractional
from Gesswein Co., Inc.
Use for engraving and routing with CNC, pantograph or duplicating machines. Made of premium high-speed steel, individually heat-treated to extreme hardness of 62 –65 HRC in a process that retains toughness. Not as durable as carbide cutters but very effective for applications that require... [See More]
- Cutting Ends: Single
- Cutter: 0.125
- Cutter Type: Endmill
- OAL: 1.50
from Cabe Stozzatrici Srl
Thanks to the commitment of continually improving our product line and to the more than 50 year's of experience in the construction of slotting machines, in 2014 the first keyseating machine branded Cabe is launched on the market. [See More]
- Cutting Ends: Single
- Units: Fractional
- Cutter Type: Keyseat
- Cutting Application: General Purpose
from SCT - Scientific Cutting Tools, Inc.
Corner Rounding End Mills have three flutes and are double ended to provide maximum value. The cutter diameter and the cut depth are held to ±0.001 inch tolerance to provide ease of set-up. [See More]
- Cutting Ends: Single
- Units: Fractional
- Cutter Type: Endmill
- Shank: 0.125 to 5.000
from Melin Tool Company
Family owned and operated since 1940, Melin Tool began as one of the early manufacturers of end mills. Today, Melin Tool continues to be a leader in offering an ever-expanding product line of our high quality end mills and other cutting tools such as our new countersinks, drills, thread mills, and... [See More]
- Cutting Ends: Single
- Geometry: Square
- Cutter Type: Endmill
- Units: Fractional
from SwiftCARB
Weldon shank, ball end cutter [See More]
- Cutting Ends: Single
- Geometry: Ballnose
- Cutter Type: Endmill
- Units: Fractional
from Promax Tool Company
0 ° Taper 4 Flute with Corner Radius Rib Tool - Series 260. Series 260 0 ° Taper 4 Flute with Corner Radius Rib Tool. Features: Designed to improve production in high speed machining of deep, tight grooves in plastic injection molds. Eliminates time-consuming EDM burnig operations resulting... [See More]
- Cutting Ends: Single
- Units: Fractional
- Cutter Type: Corner Rounding
- Cutter: 0.030
from DATRON Dynamics, Inc.
These tools are available with various cutting lengths and shank diameters. The balanced single flute end mill – an exclusive DATRON product. Powerful, economical and patent pending. [See More]
- Cutting Ends: Single
- Geometry: Square
- Cutter Type: Thread Mill
- Units: Fractional
from Allied Machine & Engineering Corp.
Features. Allied's proprietary AM210 ® coating provides a 25-50% increase in tool life over the competition. AccuThread 856 ® solid carbide threadmills have a thicker core and helical flute which offers increased strength and rigidity when cutting forces are applied. Complete program... [See More]
- Cutting Ends: Single
- Geometry: Square
- Cutter Type: Finishing; Helical Form
- Units: Fractional; Metric
from Greenleaf Corporation
End mill, compatible with round negative inserts, 1"-2.5" diameter [See More]
- Cutting Ends: Single
- Geometry: Square
- Cutter Type: Endmill
- Units: Fractional
from KEO Cutters
Carbide Decimal 2-Flute Single-End Ball Nose Stub [See More]
- Cutting Ends: Single
- Geometry: Ballnose
- Cutter Type: Roughing; Endmill
- Units: Fractional
from Universal Cutting Tools, Inc.
Multi-Flute Single End M42 8% Cobalt End Mill - Long Length [See More]
- Cutting Ends: Single
- Units: Fractional
- Cutter Type: Endmill
- Cutter: 0.312
from Contour360º
2 and 4 Flute, 30 Degree Helix, Center Cutting. Solid Carbide End Mills. [See More]
- Cutting Ends: Single
- Geometry: Square
- Cutter Type: Roughing (optional feature); Finishing (optional feature); Endmill
- Units: Fractional
from Superior Tool Service, Inc.
A 4 flute design with a variable helix- variable spiral for chatter free milling. Our design helps with dampening out harmonics, letting you excel in difficult to machine materials and applications. This is a great cutter for hard steel, alloy steels, cast irons, stainless steels and nickel alloys. [See More]
- Cutting Ends: Single
- Geometry: Ballnose (optional feature); Radius (optional feature)
- Cutter Type: Finishing; Endmill; Helical Form
- Units: Fractional
from WhizCut of Sweden AB
WhizCut will change the way thread mills are used today by introducing WhizThrill. The WhizThrill deburring solid carbide thread mills take thread milling to the next level. Users of thread taps and thread mills have for years been battling problems of getting burrs when threading holes. This has... [See More]
- Cutting Ends: Single
- Geometry: Square
- Cutter Type: Finishing; Thread Mill
- Units: Metric
from Sandvik Coromant Co.
Most components require at least one chamfer operation. This makes frequent tool changes a potential problem, especially when machining small batches in different materials. With CoroMill 495 ®, the same tool can perform multiple kinds of chamfering in several materials, ideal for keeping... [See More]
- Cutting Ends: Single
- Geometry: Chamfer
- Cutter Type: Endmill
- Units: Fractional (optional feature); Metric
from Cutting Edge Technologies, Inc.
Diameter: 1/32". End Type: Ball. Flute Length Type: Standard. Length of Cut: 3/32". Number of Flutes: Overall Length: 1 1/2". Shank Diameter: 3/16". Type: End Mill [See More]
- Cutting Ends: Single
- Geometry: Ballnose
- Cutter Type: Endmill
- Units: Fractional
from Gesswein Co., Inc.
Stay sharper, leave a better finish and have less chipping and breakage. Sub-micron size grain contains more cobalt than standard carbide tools, giving 70% greater strength. Can last up to 5 times longer than standard carbide tools. Superior performance and wear resistance make these blanks and... [See More]
- Cutting Ends: Single
- Cutter: 0.125
- Cutter Type: Endmill
- OAL: 1.50
from SCT - Scientific Cutting Tools, Inc.
The 15 ° helical flute thread mills are non-crest cutting for internal threads only. The helical flute distributes the side cutting pressure. [See More]
- Cutting Ends: Single
- Units: Fractional; Metric
- Cutter Type: Thread Mill
- Cutter: 0.118 to 0.470
from Melin Tool Company
Family owned and operated since 1940, Melin Tool began as one of the early manufacturers of end mills. Today, Melin Tool continues to be a leader in offering an ever-expanding product line of our high quality end mills and other cutting tools such as our new countersinks, drills, thread mills, and... [See More]
- Cutting Ends: Single
- Geometry: Chamfer
- Cutter Type: Endmill
- Units: Fractional
from Promax Tool Company
1 ° 2 Flute Tapered Ball Die & Mold Tools - Series 251. Series 251 1 ° 2 Flute Tapered Ball Die & Mold Tools. Features: Designed to run at faster speeds and feeds resulting in reduced cycle times. Standard with AlTiN coating. AlTiN coating allows for dry machining and extends the life of the... [See More]
- Cutting Ends: Single
- Units: Fractional
- Geometry: Ballnose
- Cutter: 0.031
from DATRON Dynamics, Inc.
These tools are available with various cutting lengths and shank diameters. The balanced single flute end mill – an exclusive DATRON product. Powerful, economical and patent pending. [See More]
- Cutting Ends: Single
- Geometry: Square
- Cutter Type: Endmill
- Units: Fractional
from Greenleaf Corporation
End mill, compatible with round positive inserts, .625"-2.0" diameter [See More]
- Cutting Ends: Single
- Geometry: Square
- Cutter Type: Endmill
- Units: Fractional
from KEO Cutters
Carbide Decimal 2-Flute Single-End Regular [See More]
- Cutting Ends: Single
- Geometry: Square
- Cutter Type: Roughing; Endmill
- Units: Fractional
from Universal Cutting Tools, Inc.
Multi-Flute Single End M42 8% Cobalt End Mill - Extra Long Length [See More]
- Cutting Ends: Single
- Units: Fractional
- Cutter Type: Endmill
- Cutter: 0.312
from Contour360º
4 Flute, 30 Degree Helix, Center Cutting. Solid Carbide End Mills. [See More]
- Cutting Ends: Single
- Geometry: Square
- Cutter Type: Roughing; Endmill
- Units: Fractional
from Superior Tool Service, Inc.
A 6 flute end mill designed to cut titanium, heat treated steel and stainless steel. It has a variable helix and variable spiral design for dampening out harmonics. Available coated (TiAlN) or uncoated. Also available: no radius, radius (or chamfer) or ball radius. Designed for Composite Material... [See More]
- Cutting Ends: Single
- Geometry: Ballnose (optional feature); Radius (optional feature)
- Cutter Type: Finishing; Endmill; Helical Form
- Units: Fractional
from WhizCut of Sweden AB
WhizCut will change the way thread mills are used today by introducing WhizThrill. The WhizThrill deburring solid carbide thread mills take thread milling to the next level. Users of thread taps and thread mills have for years been battling problems of getting burrs when threading holes. This has... [See More]
- Cutting Ends: Single
- Geometry: Square
- Cutter Type: Finishing; Thread Mill
- Units: Metric
from Sandvik Coromant Co.
Benefits. Fully adjustable face milling cutter for best surface finishing. Cassette solution with possibility to use both N260.8 inserts and cassettes for CoroMill 245 inserts. Highly-productive finishing cutter for the automotive industry. Features. Large number of inserts. Positive rake. Easy high... [See More]
- Cutting Ends: Single
- Units: Fractional (optional feature); Metric
- Cutter Type: Finishing; Face Mill
- Cutter: 3.150 to 9.843
from Cutting Edge Technologies, Inc.
Diameter: 1/32". End Type: Square. Flute Length Type: Standard. Length of Cut: 3/32". Number of Flutes: Overall Length: 1 1/2". Shank Diameter: 3/16". Type: End Mill [See More]
- Cutting Ends: Single
- Geometry: Square
- Cutter Type: Endmill
- Units: Fractional
from SCT - Scientific Cutting Tools, Inc.
The 30 ° helical flute thread mills will cut internal and external threads. The helical flute distributes side cutting pressure. [See More]
- Cutting Ends: Single
- Units: Fractional
- Cutter Type: Thread Mill
- Cutter: 0.170 to 0.450
from Melin Tool Company
Family owned and operated since 1940, Melin Tool began as one of the early manufacturers of end mills. Today, Melin Tool continues to be a leader in offering an ever-expanding product line of our high quality end mills and other cutting tools such as our new countersinks, drills, thread mills, and... [See More]
- Cutting Ends: Single
- Geometry: Square
- Cutter Type: Endmill
- Units: Fractional
from Promax Tool Company
2 Flute Ball for Aluminum - Series 115. Series 115 2 Flute Ball End Mill for Aluminum. View Speeds and Feeds page. Features: Designed to be a workhourse in milling ALUMINUM and other non-ferrous materials. Standard with ZrN Coating. 40 Degree Helix. Complete with our special Edge Prep to reduce... [See More]
- Cutting Ends: Single
- Geometry: Ballnose
- Cutter Type: Finishing; Endmill
- Units: Fractional
from Greenleaf Corporation
End mill, compatible with square positive inserts, .375"-1.5" diameter [See More]
- Cutting Ends: Single
- Geometry: Square
- Cutter Type: Endmill
- Units: Fractional
from KEO Cutters
Carbide Decimal 2-Flute Single-End Stub [See More]
- Cutting Ends: Single
- Geometry: Square
- Cutter Type: Roughing; Endmill
- Units: Fractional
from Universal Cutting Tools, Inc.
2-Flute Single End M42 8% Cobalt End Mill - Regular Length [See More]
- Cutting Ends: Single
- Units: Fractional
- Cutter Type: Endmill
- Cutter: 0.312
from Contour360º
Reduce roughing and finishing cycle time. Achieve superior surface finish at high feed rates. Increased metal removal rates due to heavier chipload. Designed for: Titanium • Stainless steel • Inconel • Cast iron • Carbon steels • High temp alloys. [See More]
- Cutting Ends: Single
- Geometry: Ballnose
- Cutter Type: Roughing (optional feature); Finishing (optional feature); Endmill
- Units: Fractional
from Superior Tool Service, Inc.
Our 10 flute design for cutting titanium and stainless steel. This end mill is good for profiling applications. The additional flutes increase tool life and allow higher feed rates. Our variable helix/variable spiral design dampens out harmonics. It is available coated or uncoated, no radius, radius... [See More]
- Cutting Ends: Single
- Geometry: Ballnose (optional feature); Radius (optional feature)
- Cutter Type: Finishing; Endmill; Helical Form
- Units: Fractional
from WhizCut of Sweden AB
WhizCut will change the way thread mills are used today by introducing WhizThrill. The WhizThrill deburring solid carbide thread mills take thread milling to the next level. Users of thread taps and thread mills have for years been battling problems of getting burrs when threading holes. This has... [See More]
- Cutting Ends: Single
- Geometry: Square
- Cutter Type: Finishing; Thread Mill
- Units: Metric
from Sandvik Coromant Co.
Fixed pocket face milling cutter designed for square shoulder cast iron applications demanding fine surface finishes at high feed rates. Benefits. Spring clamp system for quick and easy insert change. Extra close pitch for high productivity in face and square shoulder milling. Close tolerance cutter... [See More]
- Cutting Ends: Single
- Units: Fractional (optional feature); Metric
- Cutter Type: Finishing; Face Mill
- Cutter: 4.921 to 19.685
from Cutting Edge Technologies, Inc.
Diameter: 1/16". End Type: Ball. Flute Length Type: Stub. Length of Cut: 3/32". Number of Flutes: Overall Length: 2". Shank Diameter: 3/16". Type: End Mill [See More]
- Cutting Ends: Single
- Geometry: Ballnose
- Cutter Type: Endmill
- Units: Fractional
from SCT - Scientific Cutting Tools, Inc.
These straight flute thread mills have a 55 ° thread profile and cut the British Standard Pipe Parallel (BSPP) and the British Standard Pipe Taper (BSPT). [See More]
- Cutting Ends: Single
- Units: Fractional
- Cutter Type: Thread Mill
- Cutter: 0.245 to 0.620
from Melin Tool Company
Family owned and operated since 1940, Melin Tool began as one of the early manufacturers of end mills. Today, Melin Tool continues to be a leader in offering an ever-expanding product line of our high quality end mills and other cutting tools such as our new countersinks, drills, thread mills, and... [See More]
- Cutting Ends: Single
- Geometry: Ballnose
- Cutter Type: Endmill
- Units: Fractional
from Promax Tool Company
2 Flute Decimal Ball End Mills - Series 331. Series 331 2 Flute Ball Decimal End Mills. Features: Solid Carbide Miniature Decimal End Mills on 1/8 Shanks [See More]
- Cutting Ends: Single
- Geometry: Ballnose
- Cutter Type: Finishing; Endmill
- Units: Fractional
from Greenleaf Corporation
End mill, compatible with triangle positive inserts, .5"-.625" diameter [See More]
- Cutting Ends: Single
- Geometry: Square
- Cutter Type: Endmill
- Units: Fractional
from KEO Cutters
Carbide Decimal 4-Flute Single-End Regular [See More]
- Cutting Ends: Single
- Geometry: Square
- Cutter Type: Roughing; Endmill
- Units: Fractional
from Universal Cutting Tools, Inc.
2-Flute Single End M42 8% Cobalt End Mill - Long Length [See More]
- Cutting Ends: Single
- Units: Fractional
- Cutter Type: Endmill
- Cutter: 0.375
from Contour360º
Reduce roughing and finishing cycle time. Achieve superior surface finish at high feed rates. Increased metal removal rates due to heavier chipload. Designed for: Titanium • Stainless steel • Inconel • Cast iron • Carbon steels • High temp alloys. [See More]
- Cutting Ends: Single
- Geometry: Radius
- Cutter Type: Roughing (optional feature); Finishing (optional feature); Endmill
- Units: Metric
from Superior Tool Service, Inc.
Our 20 flute design for inconel, titanium and stainless steel. This has the same variable helix/variable spiral design as the Patriot X. It works best in profiling applications. It is available coated or uncoated, no radius, radius or chamfer in 3/4" to 1-1/4" diameters. Contact us for price and... [See More]
- Cutting Ends: Single
- Geometry: Ballnose (optional feature); Radius (optional feature)
- Cutter Type: Finishing; Endmill; Helical Form
- Units: Fractional
from WhizCut of Sweden AB
WhizCut will change the way thread mills are used today by introducing WhizThrill. The WhizThrill deburring solid carbide thread mills take thread milling to the next level. Users of thread taps and thread mills have for years been battling problems of getting burrs when threading holes. This has... [See More]
- Cutting Ends: Single
- Geometry: Square
- Cutter Type: Finishing; Thread Mill
- Units: Metric
from Sandvik Coromant Co.
Extra close pitch face milling cutter primarily intended for roughing and semi-finishing of cast iron components. Benefits. Spring-loaded insert for quick and easy insert indexing. High-productive auto roughing cutter. Strong triangular insert. Features. Large number of inserts. 45 degree face mill. [See More]
- Cutting Ends: Single
- Units: Fractional (optional feature); Metric
- Cutter Type: Roughing; Finishing; Face Mill
- Cutter: 3.150 to 19.685
from Cutting Edge Technologies, Inc.
Diameter: 0.010". End Type: Square. Flute Length: 3 X DIA. Flute Length Type: Standard. Number of Flutes: Overall Length: 1 1/2". Shank Diameter: 1/8". Substrate Material: Carbide. Tolerance: +/- .0005". Type: End Mill [See More]
- Cutting Ends: Single
- Geometry: Square
- Cutter Type: Endmill
- Units: Fractional
from SCT - Scientific Cutting Tools, Inc.
These straight flute thread mills have the root radius that is required for the external "UNJ" thread. [See More]
- Cutting Ends: Single
- Units: Fractional
- Cutter Type: Thread Mill
- Cutter: 0.245 to 0.495
from Melin Tool Company
Family owned and operated since 1940, Melin Tool began as one of the early manufacturers of end mills. Today, Melin Tool continues to be a leader in offering an ever-expanding product line of our high quality end mills and other cutting tools such as our new countersinks, drills, thread mills, and... [See More]
- Cutting Ends: Single
- Geometry: Ballnose
- Cutter Type: Endmill
- Units: Fractional
from Promax Tool Company
2 Flute Decimal Square End Mills - Series 330. Series 330 2 Flute Decimal End Mills. Features: Solid Carbide Miniature Decimal End Mills on 1/8 Shanks [See More]
- Cutting Ends: Single
- Geometry: Square
- Cutter Type: Finishing; Endmill
- Units: Fractional
from Greenleaf Corporation
0 ° lead face mill, 20 ° positive axial rake [See More]
- Cutting Ends: Single
- Geometry: Square
- Cutter Type: Face Mill
- Units: Fractional
from KEO Cutters
2 & 4 Flute Single Ball Nose Extra-Long [See More]
- Cutting Ends: Single
- Geometry: Ballnose
- Cutter Type: Roughing; Endmill
- Units: Fractional
from Universal Cutting Tools, Inc.
2-Flute Single End M42 8% Cobalt End Mill - Ball Nose [See More]
- Cutting Ends: Single
- Units: Fractional
- Cutter Type: Endmill
- Cutter: 0.312
from Contour360º
Reduce roughing and finishing cycle time. Achieve superior surface finish at high feed rates. Increased metal removal rates due to heavier chipload. Designed for: Titanium • Stainless steel • Inconel • Cast iron • Carbon steels • High temp alloys. [See More]
- Cutting Ends: Single
- Geometry: Radius
- Cutter Type: Roughing (optional feature); Finishing (optional feature); Endmill
- Units: Fractional
from Superior Tool Service, Inc.
A 4 flute rougher/finisher made for steel, designed with a variable helix and variable spiral. Available coated (TiAlN) or uncoated. Also available: no radius, radius (or chamfer) or ball radius. Designed for Composite Material Applications. [See More]
- Cutting Ends: Single
- Geometry: Ballnose (optional feature); Radius (optional feature)
- Cutter Type: Finishing; Endmill; Helical Form
- Units: Fractional
from WhizCut of Sweden AB
WhizCut will change the way thread mills are used today by introducing WhizThrill. The WhizThrill deburring solid carbide thread mills take thread milling to the next level. Users of thread taps and thread mills have for years been battling problems of getting burrs when threading holes. This has... [See More]
- Cutting Ends: Single
- Geometry: Square
- Cutter Type: Finishing; Thread Mill
- Units: Metric
from Sandvik Coromant Co.
The CoroMill ® 210 is a very productive roughing concept to use when high metal removal rate is the first priority. A 10 ° entering angle allows extreme feed rates when face milling. This directs the cutting forces in an axial direction, which provides a stable cutting action and no... [See More]
- Cutting Ends: Single
- Units: Fractional (optional feature); Metric
- Cutter Type: Roughing; Endmill; Face Mill
- Cutter: 1.000 to 6.000
from Cutting Edge Technologies, Inc.
Diameter: 1/16". End Type: Square. Flute Length Type: Stub. Length of Cut: 3/32". Number of Flutes: Overall Length: 2". Shank Diameter: 3/16". Type: End Mill [See More]
- Cutting Ends: Single
- Geometry: Square
- Cutter Type: Endmill
- Units: Fractional
from SCT - Scientific Cutting Tools, Inc.
NPT thread mills come in straight, helical and staggered tooth design. They will cut both internal and external threads. NPTF are for dryseal applications. [See More]
- Cutting Ends: Single
- Units: Fractional
- Cutter Type: Thread Mill
- Cutter: 0.218 to 1.000
from Melin Tool Company
Helps to save on tooling costs versus using larger taps. All tools AlTiN coated for longer tool life. Made from premium submicron grain carbide. [See More]
- Cutting Ends: Single
- Geometry: Square
- Cutter Type: Thread Mill
- Units: Fractional
from Promax Tool Company
2 Flute for Aluminum - Series 108. Series 108 2 Flute End Mill for Aluminum. View Speeds and Feeds page. Features: Designed to be a workhourse in milling ALUMINUM and other non-ferrous materials. Standard with ZrN Coating. 40 Degree Helix. Complete with our special Edge Prep to reduce break -in... [See More]
- Cutting Ends: Single
- Units: Fractional
- Cutter Type: Finishing; Endmill
- Cutter: 0.125
from Greenleaf Corporation
45 ° lead face mill, negative radial, 20 ° positive axial rake [See More]
- Cutting Ends: Single
- Geometry: Square
- Cutter Type: Face Mill
- Units: Fractional
from KEO Cutters
2 and 4 Flute Single-End Ball Nose Long [See More]
- Cutting Ends: Single
- Geometry: Ballnose
- Cutter Type: Roughing; Endmill
- Units: Fractional
from Universal Cutting Tools, Inc.
4-Flute Single End M42 8% Cobalt End Mill - Ball Nose [See More]
- Cutting Ends: Single
- Units: Fractional
- Cutter Type: Endmill
- Cutter: 0.312
from Contour360º
Reduce finishing cycle time. Achieve superior surface finish at high feed rates. Increased metal removal rates due to heavier chipload. Designed for: Titanium • Stainless steel • Inconel • Cast iron. • Carbon steels • High temp alloys. [See More]
- Cutting Ends: Single
- Geometry: Radius
- Cutter Type: Roughing (optional feature); Finishing (optional feature); Endmill
- Units: Fractional
from WhizCut of Sweden AB
WhizCut will change the way thread mills are used today by introducing WhizThrill. The WhizThrill deburring solid carbide thread mills take thread milling to the next level. Users of thread taps and thread mills have for years been battling problems of getting burrs when threading holes. This has... [See More]
- Cutting Ends: Single
- Geometry: Square
- Cutter Type: Finishing; Thread Mill
- Units: Metric
from Sandvik Coromant Co.
Milling cutters for high metal removal and mirror finish. The cutter is designed with enhanced corners to reduce burr formation and frittering of the component. Benefits. Easy to use and high productivity. Light cutting with low power consumption. Close tolerance combined with the wiper insert for... [See More]
- Cutting Ends: Single
- Units: Fractional (optional feature); Metric
- Cutter Type: Roughing; Finishing; Face Mill
- Cutter: 1.250 to 20.000
from Cutting Edge Technologies, Inc.
Diameter: 1/16". End Type: Square. Flute Length Type: Standard. Length of Cut: 3/16". Number of Flutes: Overall Length: 1 1/2". Shank Diameter: 3/16". Type: End Mill [See More]
- Cutting Ends: Single
- Geometry: Square
- Cutter Type: Endmill
- Units: Fractional
from SCT - Scientific Cutting Tools, Inc.
Acme thread mills come in both acme and stub acme configurations. Different tools are available to cut the internal and external thread. [See More]
- Cutting Ends: Single
- Units: Fractional
- Cutter Type: Thread Mill
- Cutter: 0.170 to 0.745
from Melin Tool Company
Helps to save on tooling costs versus using larger taps. All tools AlTiN coated for longer tool life. Made from premium submicron grain carbide. [See More]
- Cutting Ends: Single
- Geometry: Square
- Cutter Type: Thread Mill
- Units: Fractional
from Promax Tool Company
3 Flute Ball for Stainless Steel - Series 113. Series 113 3 Flute Ball End Mill for Stainless Steel. View Speeds and Feeds page. Features: These tools combine chip clearance and strength for the most difficult slotting and pocketing applications. 35 Degree Helix. Designed with an eccentric relief... [See More]
- Cutting Ends: Single
- Geometry: Ballnose
- Cutter Type: Finishing; Endmill
- Units: Fractional
from Greenleaf Corporation
0 ° lead end mill, 20 ° positive axial rake [See More]
- Cutting Ends: Single
- Geometry: Square
- Cutter Type: Endmill
- Units: Fractional
from KEO Cutters
2 and 4 Flute Single-End Extra-Long [See More]
- Cutting Ends: Single
- Geometry: Square
- Cutter Type: Roughing; Endmill
- Units: Fractional
from Universal Cutting Tools, Inc.
M42 8% Cobalt Roughing End Mill - Multi-Flute * Single End * Coarse Pitch [See More]
- Cutting Ends: Single
- Units: Fractional
- Cutter Type: Roughing; Endmill
- Cutter: 0.250
from Contour360º
Reduce roughing and finishing cycle time. Achieve superior surface finish at high feed rates. Increased metal removal rates due to heavier chipload. Designed for: Titanium • Stainless steel • Inconel • Cast iron • Carbon steels • High temp alloys. [See More]
- Cutting Ends: Single
- Geometry: Square
- Cutter Type: Roughing (optional feature); Finishing (optional feature); Endmill
- Units: Fractional
from WhizCut of Sweden AB
WhizCut will change the way thread mills are used today by introducing WhizThrill. The WhizThrill deburring solid carbide thread mills take thread milling to the next level. Users of thread taps and thread mills have for years been battling problems of getting burrs when threading holes. This has... [See More]
- Cutting Ends: Single
- Geometry: Square
- Cutter Type: Finishing; Thread Mill
- Units: Metric
from Sandvik Coromant Co.
With a maximum cutting depth of 18 mm (0.709 inch) and high feed per tooth, CoroMill ® 360 provides a productivity boost that is tough to beat, with minimum risk for failure and machine downtime. Benefits. Same tool body can use two different cassette types for insert with IC 19 mm (0.748 inch)... [See More]
- Cutting Ends: Single
- Units: Fractional (optional feature); Metric
- Cutter Type: Face Mill
- Cutter: 6.000 to 20.000
from Cutting Edge Technologies, Inc.
Diameter (metric): 0.5mm. End Type: Square. Flute Length (metric): 1.5mm. Flute Length Type: Standard. Number of Flutes: Overall Length (metric): 38mm. Shank Diameter (metric): 3.00mm. Substrate Material: Carbide. Type: End Mill [See More]
- Cutting Ends: Single
- Geometry: Square
- Cutter Type: Endmill
- Units: Metric
from SCT - Scientific Cutting Tools, Inc.
Single profile thread mills will cut internal and external threads in a range of thread sizes with minimum cutting pressure. [See More]
- Cutting Ends: Single
- Units: Fractional
- Cutter Type: Thread Mill
- Cutter: 0.032 to 0.745
from Melin Tool Company
Helps to save on tooling costs versus using larger aps. All tools AlTiN coated for longer tool life. Made from premium submicron grain carbide. [See More]
- Cutting Ends: Single
- Geometry: Square
- Cutter Type: Thread Mill
- Units: Metric
from Promax Tool Company
3 Flute Ball Rougher-Finisher for Stainless Steel - Series 122. Series 122 3 Flute Ball Rougher-Finisher for Stainless Steel. View Speeds and Feeds page. Features: Designed for aggressive slotting and pocket milling. Best in in low and high carbon steels, stainless steel, titanium and high... [See More]
- Cutting Ends: Single
- Geometry: Ballnose
- Cutter Type: Roughing; Finishing; Endmill
- Units: Fractional
from Greenleaf Corporation
0 ° lead end mill [See More]
- Cutting Ends: Single
- Geometry: Square
- Cutter Type: Endmill
- Units: Fractional
from KEO Cutters
2 and 4 Flute Single-End Long [See More]
- Cutting Ends: Single
- Geometry: Square
- Cutter Type: Roughing; Endmill
- Units: Fractional
from Universal Cutting Tools, Inc.
M42 8% Cobalt Roughing End Mill - 3-Flute Single End * Stub Length * Fine Pitch * Center Cutting [See More]
- Cutting Ends: Single
- Units: Fractional
- Cutter Type: Roughing; Endmill
- Cutter: 0.250
from Contour360º
Reduce finishing cycle time. Achieve superior surface finish at high feed rates. Increased metal removal rates due to heavier chipload. Designed for: Titanium • Stainless steel • Inconel • Cast iron. • Carbon steels • High temp alloys. [See More]
- Cutting Ends: Single
- Geometry: Square
- Cutter Type: Roughing (optional feature); Finishing (optional feature); Endmill
- Units: Fractional
from WhizCut of Sweden AB
WhizCut will change the way thread mills are used today by introducing WhizThrill. The WhizThrill deburring solid carbide thread mills take thread milling to the next level. Users of thread taps and thread mills have for years been battling problems of getting burrs when threading holes. This has... [See More]
- Cutting Ends: Single
- Geometry: Square
- Cutter Type: Finishing; Thread Mill
- Units: Metric
from Sandvik Coromant Co.
CoroMill ® 365 is the essential tool for rough to semi-finish face milling of cast iron and steel components. Use the tool for large series production and applications where high metal removal rate is critical. Benefits. Inserts with ability to machine down to AP = 6 mm (0.236 inch). Unique... [See More]
- Cutting Ends: Single
- Units: Fractional (optional feature); Metric
- Cutter Type: Roughing; Face Mill
- Cutter: 1.500 to 18.000
from Cutting Edge Technologies, Inc.
Diameter (metric): 0.5mm. End Type: Ball. Flute Length (metric): 1.5mm. Flute Length Type: Standard. Number of Flutes: Overall Length (metric): 38mm. Shank Diameter (metric): 3.00mm. Substrate Material: Carbide. Type: End Mill [See More]
- Cutting Ends: Single
- Geometry: Ballnose
- Cutter Type: Endmill
- Units: Metric
from SCT - Scientific Cutting Tools, Inc.
Staggered tooth thread mills will cut internal and external threads. Every other tooth removed in a staggered pattern for reduced side cutting pressure. [See More]
- Cutting Ends: Single
- Units: Fractional
- Cutter Type: Thread Mill
- Cutter: 0.250 to 1.000
from Melin Tool Company
Helps to save on tooling costs versus using larger aps. All tools AlTiN coated for onger tool life. Made from premium submicron grain carbide. [See More]
- Cutting Ends: Single
- Geometry: Square
- Cutter Type: Thread Mill
- Units: Fractional
from Promax Tool Company
3 Flute for Aluminum - Series 109. Series 109 3 Flute End Mill for Aluminum. View Speeds and Feeds page. Features: Designed for Aluminum and Light Alloys finishing applications. 40 Degree Helix. Available with ZrN and AlTiN coatings [See More]
- Cutting Ends: Single
- Units: Fractional
- Cutter Type: Finishing; Endmill
- Cutter: 0.125
from Greenleaf Corporation
75 ° lead face mill [See More]
- Cutting Ends: Single
- Geometry: Square
- Cutter Type: Face Mill
- Units: Fractional
from KEO Cutters
2 and 4 Flute Single-End Regular [See More]
- Cutting Ends: Single
- Geometry: Square
- Cutter Type: Roughing; Endmill
- Units: Fractional
from Universal Cutting Tools, Inc.
M42 8% Cobalt Roughing End Mill for Aluminum - 3-Flute Single End * Center Cutting * Coarse Pitch [See More]
- Cutting Ends: Single
- Units: Fractional
- Cutter Type: Roughing; Endmill
- Cutter: 0.250
from Contour360º
2 and 4 Flute, 30 Degree Helix, Center Cutting. Solid Carbide End Mills. [See More]
- Cutting Ends: Single
- Geometry: Ballnose
- Cutter Type: Roughing (optional feature); Finishing (optional feature); Endmill
- Units: Fractional
from Sandvik Coromant Co.
CoroMill ® Century is a face mill tool system with aluminium or steel body for high speed machining. The tool is designed with serrated insert interface for safe performance and reduced run-out. The axial position of the inserts can easily be micro set with high accuracy. Benefits. High speed... [See More]
- Cutting Ends: Single
- Units: Fractional (optional feature); Metric
- Cutter Type: Face Mill
- Cutter: 2.000 to 20.000
from Cutting Edge Technologies, Inc.
Coating: Diamond. Diameter: 1/64". End Type: Square. Flute Length: 5/64". Flute Length Type: Long. Number of Flutes: Overall Length: 2 1/2". Shank Diameter: 1/8". Substrate Material: Carbide. Tolerance: +.000"/-.001". Type: End Mill [See More]
- Cutting Ends: Single
- Geometry: Square
- Cutter Type: Finishing; Endmill
- Units: Fractional
from SCT - Scientific Cutting Tools, Inc.
Straight flute thread mills come in a large variety of sizes and are crest cutting for internal threads only. [See More]
- Cutting Ends: Single
- Units: Fractional
- Cutter Type: Thread Mill
- Cutter: 0.039 to 0.450
from Melin Tool Company
Helps to save on tooling costs versus using larger taps. All tools AlTiN coated for longer tool life. Made from premium submicron grain carbide. [See More]
- Cutting Ends: Single
- Geometry: Square
- Cutter Type: Thread Mill
- Units: Fractional
from Promax Tool Company
3 Flute for High Speed Machining of Aluminum - Series 110. Series 110 3 Flute End Mill for High Speed Machining of Aluminum. View Speeds and Feeds page. Features: Special geometry specific for High Speed Machining of Aluminum and Light Alloys. Complete with Radius. Standard with ZrN coating [See More]
- Cutting Ends: Single
- Units: Fractional
- Cutter Type: Finishing; Endmill
- Cutter: 0.250
from Greenleaf Corporation
0 ° lead face mill [See More]
- Cutting Ends: Single
- Geometry: Square
- Cutter Type: Face Mill
- Units: Fractional
from KEO Cutters
2 and 4 Flute Single-End Stub [See More]
- Cutting Ends: Single
- Geometry: Square
- Cutter Type: Roughing; Endmill
- Units: Fractional
from Universal Cutting Tools, Inc.
2-Flute Single End High Speed End Mill for Aluminum - Hi-Helix - Regular Length [See More]
- Cutting Ends: Single
- Units: Fractional
- Cutter Type: Endmill
- Cutter: 0.312
from Contour360º
2 and 4 Flute, 30 Degree Helix, Center Cutting. Solid Carbide End Mills. [See More]
- Cutting Ends: Single
- Geometry: Square
- Cutter Type: Roughing (optional feature); Finishing (optional feature); Endmill
- Units: Fractional
from Sandvik Coromant Co.
45 ° entering angle and strong inserts enable machining under demanding conditions and at long overhangs. Large parallel lands and secondary cutting edges provide effective back-cutting facility. Benefits. Spring-loaded insert clamping system for quick and easy insert change. Possibility to... [See More]
- Cutting Ends: Single
- Units: Fractional (optional feature); Metric
- Cutter Type: Roughing; Face Mill
- Cutter: 3.937 to 12.402
from Cutting Edge Technologies, Inc.
Coating: Uncoated. Diameter: 1/32". End Type: Square. Flute Length: 3/32". Flute Length Type: Standard. Number of Flutes: Overall Length: 1 1/2". Shank Diameter: 1/8". Substrate Material: Carbide. Type: End Mill [See More]
- Cutting Ends: Single
- Geometry: Square
- Cutter Type: Endmill
- Units: Fractional
from SCT - Scientific Cutting Tools, Inc.
Long reach thread mills have three teeth and a helical flute that excel in internal deep threads and hard to cut materials. [See More]
- Cutting Ends: Single
- Units: Fractional
- Cutter Type: Thread Mill
- Cutter: 0.039 to 0.450
from Melin Tool Company
Designed for milling precision I.D. and O.D. threads in all types of steels, non-ferrous metals, and exotic metals. [See More]
- Cutting Ends: Single
- Geometry: Square
- Cutter Type: Thread Mill
- Units: Fractional
from Promax Tool Company
3 Flute for Stainless Steel & High Temperature Alloys - Series 106. Series 106 3 Flute End Mill for Stainless Steel. Features: These tools combine chip clearance and strength for the most difficult slotting and pocketing applications. 35 Degree Helix. Designed with an eccentric relief creating a 25%... [See More]
- Cutting Ends: Single
- Units: Fractional
- Cutter Type: Finishing; Endmill
- Cutter: 0.125
from Greenleaf Corporation
0 ° lead face mill cartridge style [See More]
- Cutting Ends: Single
- Geometry: Square
- Cutter Type: Face Mill
- Units: Fractional
from KEO Cutters
2 & 4 Flute Single End Extra Long Reach [See More]
- Cutting Ends: Single
- Geometry: Square (optional feature); Ballnose (optional feature)
- Cutter Type: Roughing; Endmill
- Units: Fractional
from Universal Cutting Tools, Inc.
2-Flute Single End High Speed End Mill for Aluminum - Hi-Helix - Long Length [See More]
- Cutting Ends: Single
- Units: Fractional
- Cutter Type: Endmill
- Cutter: 0.312
from Contour360º
2 and 4 Flute, 30 Degree Helix, Center Cutting. Solid Carbide End Mills. [See More]
- Cutting Ends: Single
- Geometry: Radius
- Cutter Type: Roughing (optional feature); Finishing (optional feature); Endmill
- Units: Fractional
from Sandvik Coromant Co.
The CoroMill ® 172 disc cutter offers a versatile and timesaving solution for milling of high-quality gear profiles. Thanks to the new indexable carbide insert technology and a powerful iLock interface, the component can be machined in flexible non-dedicated machines, such as multi-task machines... [See More]
- Cutting Ends: Single
- Units: Fractional (optional feature); Metric
- Cutter Type: Finishing; Gear Hob
- Cutter: 2.480 to 19.685
from Cutting Edge Technologies, Inc.
Diameter: 3/16". End Type: Square. Flute Length: 5/8". Flute Length Type: Standard. Number of Flutes: Overall Length: 2". Shank Diameter: 3/16". Substrate Material: Carbide. Type: End Mill [See More]
- Cutting Ends: Single
- Geometry: Square
- Cutter Type: Finishing; Endmill
- Units: Fractional
from Melin Tool Company
Used to machine soft materials such as aluminum, plastic, or zinc alloys. High helix provides positive shearing action and rapid chip removal. Standard, medium, long, and extra long lengths. [See More]
- Cutting Ends: Single
- Geometry: Square
- Cutter Type: Endmill
- Units: Fractional
from Promax Tool Company
3 Flute Rougher-Finisher for Aluminum - Series 119. Series 119 3 Flute Rougher-Finisher for Aluminum. View Speeds and Feeds page. Features: Designend to improve performance in profiling and pocket rougher-finishing applications. Best in Aluminum and and light alloys. Eccentric relieved for a 25%... [See More]
- Cutting Ends: Single
- Units: Fractional
- Cutter Type: Roughing; Finishing; Endmill
- Cutter: 0.125
from Greenleaf Corporation
30 ° lead face mill, negative radial, positive axial [See More]
- Cutting Ends: Single
- Geometry: Square
- Cutter Type: Face Mill
- Units: Fractional
from KEO Cutters
Corner Radius Carbide 2- & 4-Flute [See More]
- Cutting Ends: Single
- Geometry: Radius
- Cutter Type: Roughing; Endmill
- Units: Fractional
from Universal Cutting Tools, Inc.
2-Flute Single End High Speed End Mill for Aluminum - Hi-Helix - Extra Long Length [See More]
- Cutting Ends: Single
- Units: Fractional
- Cutter Type: Endmill
- Cutter: 0.312
from Contour360º
2 and 4 Flute, 30 Degree Helix, Center Cutting. Solid Carbide End Mills. [See More]
- Cutting Ends: Single
- Geometry: Square
- Cutter Type: Roughing (optional feature); Finishing (optional feature); Endmill
- Units: Fractional
from Sandvik Coromant Co.
An innovative indexable insert cutter for productive gear wheel machining. CoroMill ® 176 is a more cost-efficient alternative to regrindable HSS (high speed steel) tools and is designed for gears in the module range 4 to 9. Its ability to reach higher cutting speeds combined with user-friendly... [See More]
- Cutting Ends: Single
- Units: Fractional (optional feature); Metric
- Cutter Type: Finishing; Gear Hob
- Cutter: 3.937 to 8.268
from Cutting Edge Technologies, Inc.
Coating: TIN. Diameter: 3/16". End Type: Square. Flute Length: 5/8". Flute Length Type: Standard. Number of Flutes: Overall Length: 2". Shank Diameter: 3/16". Substrate Material: Carbide. Type: End Mill [See More]
- Cutting Ends: Single
- Geometry: Square
- Cutter Type: Finishing; Endmill
- Units: Fractional
from Melin Tool Company
Used for radius or contouring part surfaces. Designed to machine soft materials such as aluminum, plastic, or zinc alloys. High helix provides positive shearing action and rapid chip removal. Standard, medium, long, and extra long lengths. [See More]
- Cutting Ends: Single
- Geometry: Ballnose
- Cutter Type: Endmill
- Units: Fractional
from Promax Tool Company
3 Flute Rougher-Finisher for Stainless Steel - Series 117. Series 117 3 Flute Rougher-Finisher for Stainless Steel. View Speeds and Feeds page. Features: Designed for aggressive slotting and pocket milling. Best in in low and high carbon steels, stainless steel, titanium and high temperature alloys. [See More]
- Cutting Ends: Single
- Units: Fractional
- Cutter Type: Roughing; Finishing; Endmill
- Cutter: 0.125
from Greenleaf Corporation
30 ° lead face mill, finishing cutter, negative radial, positive axial [See More]
- Cutting Ends: Single
- Geometry: Square
- Cutter Type: Face Mill
- Units: Fractional
from KEO Cutters
2 and 4 Flute Square End and Ball Nose [See More]
- Cutting Ends: Single
- Geometry: Square (optional feature); Ballnose (optional feature)
- Cutter Type: Roughing; Endmill
- Units: Fractional
from Universal Cutting Tools, Inc.
2-Flute Single End High Speed Steel End Mill - Regular Length * Right Hand Cut * Right Hand Spiral [See More]
- Cutting Ends: Single
- Units: Fractional
- Cutter Type: Endmill
- Cutter: 0.312
from Sandvik Coromant Co.
Versatile in the widest sense of the word, CoroMill ® 316 can be applied for high feed face milling, slot milling, helical interpolation, shoulder milling, profile milling and chamfer milling of components in all material groups from ISO P to ISO S. CoroMill ® 316 allows machine shops to... [See More]
- Cutting Ends: Single
- Units: Fractional (optional feature); Metric
- Cutter Type: Roughing; Finishing; Endmill; Face Mill
- Cutter: 0.375 to 1.000
from Cutting Edge Technologies, Inc.
Coating: Uncoated. Diameter: 1/4". End Type: Square. Flute Length: 3/4". Flute Length Type: Standard. Helix: 50 Degree. Number of Flutes: Overall Length: 2 1/2". Shank Diameter: 1/4". Substrate Material: Carbide. Type: End Mill [See More]
- Cutting Ends: Single
- Geometry: Square
- Cutter Type: Finishing; Endmill
- Units: Fractional
from Melin Tool Company
Used for radius or contouring part surfaces. Materials ranging from nickel base alloy, stainless, tough alloys, and abrasive materials. Standard, medium, and long lengths. [See More]
- Cutting Ends: Single
- Geometry: Ballnose
- Cutter Type: Endmill
- Units: Fractional
from Promax Tool Company
4 Flute Decimal Ball End Mills - Series 333. Series 333 4 Flute Decimal Ball End Mills. View Speeds and Feeds page. Features: Solid Carbide Miniature Decimal End Mills on 1/8 Shanks [See More]
- Cutting Ends: Single
- Geometry: Ballnose
- Cutter Type: Finishing; Endmill
- Units: Fractional
from Greenleaf Corporation
0 ° lead face mill, negative radial, positive axial [See More]
- Cutting Ends: Single
- Geometry: Square
- Cutter Type: Face Mill
- Units: Fractional
from KEO Cutters
3- and 4-Flute Long Shank [See More]
- Cutting Ends: Single
- Geometry: Square (optional feature); Ballnose (optional feature)
- Cutter Type: Roughing; Endmill
- Units: Fractional
from Universal Cutting Tools, Inc.
2-Flute Single End High Speed Steel End Mill - Extension Type * Right Hand Cut * Right Hand Spiral [See More]
- Cutting Ends: Single
- Units: Fractional
- Cutter Type: Endmill
- Cutter: 0.312
from Sandvik Coromant Co.
CoroMill ® 419 is a high-feed milling concept with five edges for roughing to semi-finishing. It offers excellent performance in many material groups and has great possibilities for optimization. The high-feed and light-cutting action enable a soft sound, creating an operator-friendly... [See More]
- Cutting Ends: Single
- Units: Fractional (optional feature); Metric
- Cutter Type: Roughing; Endmill; Face Mill
- Cutter: 1.250 to 4.000
from Cutting Edge Technologies, Inc.
Coating: TIN. Diameter: 1/4". End Type: Square. Flute Length: 3/4". Flute Length Type: Standard. Helix: 50 Degree. Number of Flutes: Overall Length: 2 1/2". Shank Diameter: 1/4". Substrate Material: Carbide. Type: End Mill [See More]
- Cutting Ends: Single
- Geometry: Square
- Cutter Type: Finishing; Endmill
- Units: Fractional
from Melin Tool Company
General purpose milling in most materials of medium and tough alloy materials, such as stainless steel, nickel base alloy, brass, iron etc. Used to mill keyways to close tolerance. [See More]
- Cutting Ends: Single
- Geometry: Square
- Cutter Type: Endmill
- Units: Fractional
from Promax Tool Company
4 Flute Decimal Square End Mills - Series 332. Series 332 4 Flute Decimal End Mills. View Speeds and Feeds page. Features: Solid Carbide Miniature Decimal End Mills on 1/8 Shanks [See More]
- Cutting Ends: Single
- Geometry: Square
- Cutter Type: Finishing; Endmill
- Units: Fractional
from Greenleaf Corporation
2 ° lead face mill, negative radial, negative axial [See More]
- Cutting Ends: Single
- Geometry: Square
- Cutter Type: Face Mill
- Units: Fractional
from KEO Cutters
3-Flute Decimal Extra Long Reach [See More]
- Cutting Ends: Single
- Geometry: Square (optional feature); Ballnose (optional feature)
- Cutter Type: Roughing; Endmill
- Units: Fractional
from Universal Cutting Tools, Inc.
2-Flute Single End High Speed Steel End Mill - Long Length * Right Hand Cut * Right Hand Spiral [See More]
- Cutting Ends: Single
- Units: Fractional
- Cutter Type: Endmill
- Cutter: 0.312
from Sandvik Coromant Co.
In our comprehensive range of CoroMill ® Plura mills, you will find the best option for your application, whether you need a tool that is optimized for a specific material or one that performs well in many materials. The range of tools includes high-performance solutions for high-speed... [See More]
- Cutting Ends: Single
- Geometry: Square (optional feature); Ballnose (optional feature); Radius (optional feature)
- Cutter Type: Roughing; Finishing; Endmill; Thread Mill (optional feature)
- Units: Fractional (optional feature); Metric
from Cutting Edge Technologies, Inc.
Coating: Uncoated. Diameter: 1/32". End Type: Square. Flute Length: 3/32". Flute Length Type: Standard. Number of Flutes: Overall Length: 1 1/2". Shank Diameter: 1/8". Substrate Material: Carbide. Type: End Mill [See More]
- Cutting Ends: Single
- Geometry: Square
- Cutter Type: Endmill
- Units: Fractional
from Melin Tool Company
Used when a longer reach is required but not a longer cutting length, such as in deep slots or pockets. Extended unfluted neck to provide greater rigidity and to reduce defection. [See More]
- Cutting Ends: Single
- Geometry: Square
- Cutter Type: Endmill
- Units: Fractional
from Promax Tool Company
4 Flute for Stainless Steels & Alloys - Series 111. Series 111 4 Flute End Mills for Steels & Alloys. View Speeds and Feeds page. Features: Finishing End Mill for low & high carbon steels, stainless steeel & high temperature alloys. Designed with eccentric relief, creating a 25% stronger cutting... [See More]
- Cutting Ends: Single
- Units: Fractional
- Cutter Type: Finishing; Endmill
- Cutter: 0.125
from Greenleaf Corporation
30 ° lead face mill, negative radial, positive axial [See More]
- Cutting Ends: Single
- Geometry: Square
- Cutter Type: Face Mill
- Units: Fractional
from KEO Cutters
3-Flute Extra Long Reach [See More]
- Cutting Ends: Single
- Geometry: Square (optional feature); Ballnose (optional feature)
- Cutter Type: Roughing; Endmill
- Units: Fractional
from Universal Cutting Tools, Inc.
Multi-Flute Single End High Speed Steel End Mill - Regular Length * Right Hand Cut * Right Hand Spiral [See More]
- Cutting Ends: Single
- Units: Fractional
- Cutter Type: Endmill
- Cutter: 0.312
from Sandvik Coromant Co.
A versatile cutter that can be used for many types of grooves, threads and chamfers; machining of eccentric components, such as gearbox casings and high-volume assemblies, mainly in machining centers and rotating units in lathes. Benefits. Low cutting forces. Sharp cutting edges for high-quality... [See More]
- Cutting Ends: Single
- Units: Fractional (optional feature); Metric
- Cutter Type: Endmill; Face Mill; Thread Mill
- Cutter: 0.461 to 0.854
from Cutting Edge Technologies, Inc.
Diameter: 1/32". End Type: Square. Flute Length: 1/16". Flute Length Type: Stub. Number of Flutes: Overall Length: 1 1/2". Shank Diameter: 1/8". Substrate Material: Carbide. Type: End Mill [See More]
- Cutting Ends: Single
- Geometry: Square
- Cutter Type: Endmill
- Units: Fractional
from Melin Tool Company
Used when a longer reach is required but not a longer cutting length, such as in deep slots or pockets. Extended unfluted neck to provide greater rigidity and to reduce defection. [See More]
- Cutting Ends: Single
- Geometry: Ballnose
- Cutter Type: Endmill
- Units: Fractional
from Promax Tool Company
Series 270 0 ° Taper 4 Flute Ball End Rib Tool. Features: Designed to improve production in high speed machining of deep, tight grooves in plastic injection molds. Eliminates time-consuming EDM burnig operations resulting in a bench free rib. Reduce cycle times with faster speeds and feeds. [See More]
- Cutting Ends: Single
- Units: Fractional
- Geometry: Ballnose
- Cutter: 0.030
from Greenleaf Corporation
Special wedge design, cutting range: .625"-1.093" [See More]
- Cutting Ends: Single
- Geometry: Square
- Cutter Type: Face Mill; Slotting Cutter
- Units: Fractional
from KEO Cutters
3-Flute Extra Reach Stub Ball Nose [See More]
- Cutting Ends: Single
- Geometry: Ballnose
- Cutter Type: Roughing; Endmill
- Units: Fractional
from Universal Cutting Tools, Inc.
Multi-Flute Single End High Speed Steel End Mill - Center Cutting * Right Hand Cut * Right Hand Spiral * Regular Length [See More]
- Cutting Ends: Single
- Units: Fractional
- Cutter Type: Endmill
- Cutter: 0.312
from Sandvik Coromant Co.
A versatile cutter that can be used for many types of grooves, threads, and chamfers; machining of eccentric components, e.g. gearbox casings, and high volume assemblies, mainly on machining centers and rotating units on lathes. Benefits. Inserts mounted in pockets for safe and stable mounting. [See More]
- Cutting Ends: Single
- Units: Fractional (optional feature); Metric
- Cutter Type: Endmill; Face Mill; Thread Mill
- Cutter: 1.535 to 2.480
from Cutting Edge Technologies, Inc.
Diameter: 1/8". End Type: Square. Flute Length: 3/4". Flute Length Type: Long. Number of Flutes: Overall Length: 2 1/4". Shank Diameter: 1/8". Substrate Material: Carbide. Type: End Mill [See More]
- Cutting Ends: Single
- Geometry: Square
- Cutter Type: Endmill
- Units: Fractional
from Melin Tool Company
General purpose milling in most materials of medium hardness such as steel, brass, iron, etc. [See More]
- Cutting Ends: Single
- Geometry: Square
- Cutter Type: Endmill
- Units: Fractional
from Promax Tool Company
4 Flute Rougher-Finisher for All Material Types - Series 120. Series 120 4 Flute Rougher-Finisher for All Material Types. View Speeds and Feeds page. Features: Bridges the gap between full roughing and finishing applications. Maintains an exceptional part surface finish. Relieves tool pressure... [See More]
- Cutting Ends: Single
- Units: Fractional
- Cutter Type: Roughing; Finishing; Endmill
- Cutter: 0.125
from Greenleaf Corporation
0 ° lead end mill, center cutting, .075"-1.5" diameter [See More]
- Cutting Ends: Single
- Geometry: Square
- Cutter Type: Endmill
- Units: Fractional
from KEO Cutters
3-Flute Long Reach [See More]
- Cutting Ends: Single
- Geometry: Square (optional feature); Ballnose (optional feature)
- Cutter Type: Roughing; Endmill
- Units: Fractional
from Universal Cutting Tools, Inc.
Multi-Flute Single End High Speed Steel End Mill - Long Length * Right Hand Cut * Right Hand Spiral [See More]
- Cutting Ends: Single
- Units: Fractional
- Cutter Type: Endmill
- Cutter: 0.312
from Sandvik Coromant Co.
The CoroMill ® 331 is a multi-purpose side and face cutter with high-precision capability for numerous operations. The cutter is the most productive of its kind for producing slots and for cutting off. Wide slots can be produced by several CoroMill cutters mounted together in a gang. Benefits. [See More]
- Cutting Ends: Single
- Units: Fractional (optional feature); Metric
- Cutter Type: Endmill; Face Mill
- Cutter: 3.150 to 12.000
from Cutting Edge Technologies, Inc.
Diameter: 1/8". End Type: Ball. Flute Length: 3/4". Flute Length Type: Long. Number of Flutes: Overall Length: 2 1/4". Shank Diameter: 1/8". Substrate Material: Carbide. Type: End Mill [See More]
- Cutting Ends: Single
- Geometry: Ballnose
- Cutter Type: Endmill
- Units: Fractional
from Melin Tool Company
General purpose milling in most materials of medium and tough alloy materials, such as stainless steel, nickel base alloy, brass, iron etc. Standard, stub, medium, long, and extra long lengths. [See More]
- Cutting Ends: Single
- Geometry: Square
- Cutter Type: Endmill
- Units: Fractional
from Promax Tool Company
5 Flute for Super Finishing - Series 112. Series 112 5 Flute End Mill for Super Finishing. View Speeds and Feeds page. Features: High performance end mills. Designed for maximum production capabilitie. Eccentric relieved for a smoother running end mill when profiling at maximum speeds. Engineered to... [See More]
- Cutting Ends: Single
- Units: Fractional
- Cutter Type: Finishing; Endmill
- Cutter: 0.125
from Greenleaf Corporation
Negative rake face mill [See More]
- Cutting Ends: Single
- Geometry: Square
- Cutter Type: Face Mill
- Units: Fractional
from KEO Cutters
3-Flute Long Reach Single-End High Performance [See More]
- Cutting Ends: Single
- Geometry: Square (optional feature); Ballnose (optional feature)
- Cutter Type: Roughing; Endmill
- Units: Fractional
from Universal Cutting Tools, Inc.
Multi-Flute Single End High Speed Steel End Mill - Extra Long Length * Right Hand Cut * Right Hand Spiral [See More]
- Cutting Ends: Single
- Units: Fractional
- Cutter Type: Endmill
- Cutter: 0.312
from Sandvik Coromant Co.
CoroTurn ® XS contains precision tools for small part machining, suitable for internal turning, grooving and threading applications. Its unique clamping system makes it reliable and easy to use. Benefits. Reliable system with focus on holes smaller than 12 mm (0.472 inch). For turning into... [See More]
- Cutting Ends: Single
- Units: Fractional (optional feature); Metric
- Cutter Type: Finishing; Endmill; Thread Mill
- Shank: 0.157 to 1.000
from Cutting Edge Technologies, Inc.
Diameter: 1/32". End Type: Ball. Flute Length: 1/16". Flute Length Type: Stub. Number of Flutes: Overall Length: 1 1/2". Shank Diameter: 1/8". Stub Length: Substrate Material: Carbide. Type: End Mill [See More]
- Cutting Ends: Single
- Geometry: Ballnose
- Cutter Type: Endmill
- Units: Fractional
from Melin Tool Company
Used in stainless steel, titanium, Inconel and high temperature alloy materials. High helix increases length of cutting edge which reduces cutting load variation and provides excellent surface finish. [See More]
- Cutting Ends: Single
- Geometry: Square
- Cutter Type: Endmill
- Units: Fractional
from Promax Tool Company
5 Flute Rougher-Finisher for Steels & High Strength Alloys - Series 121. Series 121 5 Flute Rougher-Finisher for Steels & High Strength Alloys. View Speeds and Feeds page. Features: Bridges the gap between full roughing and finishing applications. Maintains an exceptional part surface finish. [See More]
- Cutting Ends: Single
- Units: Fractional
- Cutter Type: Roughing; Finishing; Endmill
- Cutter: 0.750
from Greenleaf Corporation
Positive rake face mill [See More]
- Cutting Ends: Single
- Geometry: Square
- Cutter Type: Face Mill
- Units: Fractional
from KEO Cutters
3-Flute Regular Length Extended Reach [See More]
- Cutting Ends: Single
- Geometry: Radius
- Cutter Type: Roughing; Endmill
- Units: Fractional
from Universal Cutting Tools, Inc.
2-Flute Single End Ball Nose High Speed Steel End Mill * Right Hand Cut * Right Hand Spiral [See More]
- Cutting Ends: Single
- Units: Fractional
- Cutter Type: Endmill
- Cutter: 0.312
from Sandvik Coromant Co.
CoroMill 200 is a very stable rougher and a versatile tool. It is a good choice for general milling as well as for die and mold-making and should be the first choice for roughing operations. Strong cutting edges make the cutter resistant to tough conditions with interruptions (holes, gaps, etc.)... [See More]
- Cutting Ends: Single
- Units: Fractional (optional feature); Metric
- Cutter Type: Roughing; Face Mill
- Cutter: 1.000 to 10.000
from Cutting Edge Technologies, Inc.
Diameter: 1/8". End Type: Square. Flute Length: 3/4". Flute Length Type: Long. Number of Flutes: Overall Length: 2 1/4". Shank Diameter: 1/8". Substrate Material: Carbide. Type: End Mill [See More]
- Cutting Ends: Single
- Geometry: Square
- Cutter Type: Endmill
- Units: Fractional
from Melin Tool Company
3 flutes usually allow feed rates 50% faster than 2 flute tools. Used for radius or contouring part surfaces. Designed to cut materials including nickel base alloy, stainless, tough alloys, and abrasive materials. [See More]
- Cutting Ends: Single
- Geometry: Ballnose
- Cutter Type: Endmill
- Units: Fractional
from Promax Tool Company
7 Flute for High Speed Machining of High Tech Materials - Series 160. Series 160 7 Flute End Mill for High Speed Finishing of High Tech Materials. Features: Special geometry for High Speed Finishing. Designed for use in Stainless Steel and Nickle based super Alloys. Unequal indexed to relieve... [See More]
- Cutting Ends: Single
- Units: Fractional
- Cutter Type: Finishing; Endmill
- Cutter: 0.250
from Greenleaf Corporation
Face mill, compatible with round negative inserts, 2"-4" diameter [See More]
- Cutting Ends: Single
- Geometry: Square
- Cutter Type: Face Mill
- Units: Fractional
from KEO Cutters
3-Flute Stub Length [See More]
- Cutting Ends: Single
- Geometry: Radius
- Cutter Type: Roughing; Endmill
- Units: Fractional
from Universal Cutting Tools, Inc.
2-Flute Single End Ball Nose High Speed Steel End Mill - Extension Type * Right Hand Cut * Right Hand Spiral [See More]
- Cutting Ends: Single
- Units: Fractional
- Cutter Type: Endmill
- Cutter: 0.312
from Sandvik Coromant Co.
The CoroMill ® 216 end mill is a robust end mill concept for roughing and semi-finishing of curved surfaces in machining centers, CNC milling machines, and copy-milling machines for die and mold, aerospace, automotive, and associated industries. Benefits. Maximum security and reliability. High... [See More]
- Cutting Ends: Single
- Units: Fractional (optional feature); Metric
- Cutter Type: Roughing; Endmill
- Cutter: 0.394 to 1.968
from Cutting Edge Technologies, Inc.
Diameter: 1/8". End Type: Ball. Flute Length: 3/4". Flute Length Type: Long. Number of Flutes: Overall Length: 2 1/4". Shank Diameter: 1/8". Substrate Material: Carbide. Type: End Mill [See More]
- Cutting Ends: Single
- Geometry: Ballnose
- Cutter Type: Endmill
- Units: Fractional
from Melin Tool Company
3 flutes usually allow feed rates 50% faster than 2 flute tools. For use when longer reach is required but not a longer cutting length, such as deep slots or pockets. Extended unfluted neck for greater rigidity. Materials include nickel base alloy, stainless, alloys and abrasive materials [See More]
- Cutting Ends: Single
- Geometry: Square
- Cutter Type: Endmill
- Units: Fractional
from Promax Tool Company
General Purpose Rougher - Series 100. Series 100 General Purpose Roughing End Mill. View Speeds and Feeds page. Features: Recommened for general purpose applications in material upto 50Rc. Suggested for use in normalized carbon and alloy steels, cast steels, stainless steels, cast irons, brass and... [See More]
- Cutting Ends: Single
- Units: Fractional
- Cutter Type: Roughing; Endmill
- Cutter: 0.188
from Greenleaf Corporation
High-feed end mill, positive square inserts, 1"-1.5" diameter [See More]
- Cutting Ends: Single
- Geometry: Square
- Cutter Type: Endmill
- Units: Fractional
from KEO Cutters
3-Flute Stub Length Extra Reach [See More]
- Cutting Ends: Single
- Geometry: Radius
- Cutter Type: Roughing; Endmill
- Units: Fractional
from Universal Cutting Tools, Inc.
Multi-Flute Single End High Speed Steel End Mill - Heavy Duty - with 2" combination shank [See More]
- Cutting Ends: Single
- Units: Fractional
- Cutter Type: Endmill
- Cutter: 2.000
from Sandvik Coromant Co.
The CoroMill ® 216F cutter is used for finish milling of a range of materials used for die and mold-making, as well as for manufacturing of turbine blades within the aerospace industry. Its sharp edges cut hardened steel up to HRC 60 along with stainless steel, grey or nodular cast iron, and... [See More]
- Cutting Ends: Single
- Units: Fractional (optional feature); Metric
- Cutter Type: Finishing; Endmill
- Cutter: 0.315 to 1.260
from Cutting Edge Technologies, Inc.
Diameter: 1/32". End Type: Square. Flute Length: 1/16". Flute Length Type: Stub. Number of Flutes: Overall Length: 1 1/2". Shank Diameter: 1/8". Substrate Material: Carbide. Type: End Mill [See More]
- Cutting Ends: Single
- Geometry: Square
- Cutter Type: Endmill
- Units: Fractional
from Melin Tool Company
3 flutes usually allow feed rates 50% faster than 2 flute tools. Used for general purpose milling in most materials of medium and tough alloy materials such as stainless steel, nickel base alloy, brass, iron etc. [See More]
- Cutting Ends: Single
- Geometry: Square
- Cutter Type: Endmill
- Units: Fractional
from Promax Tool Company
Multi-Flute End Mill For Hardened Materials - Series 154. Series 154 Multi-Flute End Mill For Hardened Materials. View Speeds and Feeds page. Features: Designed for Superb Finishes on hardened materials up to 65 Rc. Relieved shank for better reach. Standardwith Radius. Available in Advanced AlTiN... [See More]
- Cutting Ends: Single
- Units: Fractional
- Cutter Type: Endmill
- Cutter: 0.250
from Greenleaf Corporation
High-feed end mill, positive square inserts, 2" diameter [See More]
- Cutting Ends: Single
- Geometry: Square
- Cutter Type: Face Mill
- Units: Fractional
from KEO Cutters
3-Flute Stub/Long Reach/Long Shank [See More]
- Cutting Ends: Single
- Geometry: Square (optional feature); Ballnose (optional feature)
- Cutter Type: Roughing; Endmill
- Units: Fractional
from Universal Cutting Tools, Inc.
2-Flute Single End Solid Carbide End Mill - Regular Length - Uncoated * 10% Cobalt * Micro Grain [See More]
- Cutting Ends: Single
- Units: Fractional
- Cutter Type: Endmill
- Cutter: 1.000
from Sandvik Coromant Co.
CoroMill ® 300 is a positive round insert concept for a broad range of operations such as face milling, pocketing, and profiling. Light cutting action allows for smooth entries and exits and for vibration-free use of extended tool setups. The positive concept is used for machines with high and... [See More]
- Cutting Ends: Single
- Units: Fractional (optional feature); Metric
- Cutter Type: Roughing; Finishing; Endmill; Face Mill
- Cutter: 0.375 to 8.000
from Cutting Edge Technologies, Inc.
Diameter: 1/32". End Type: Ball. Flute Length: 1/16". Flute Length Type: Stub. Number of Flutes: Overall Length: 1 1/2". Shank Diameter: 1/8". Stub Length: Substrate Material: Carbide. Type: End Mill [See More]
- Cutting Ends: Single
- Geometry: Ballnose
- Cutter Type: Endmill
- Units: Fractional
from Melin Tool Company
Excellent for slotting and profling at high speeds. Small corner radius for added strength and smoother cutting action. Made from premium submicron grain carbide. [See More]
- Cutting Ends: Single
- Geometry: Radius
- Cutter Type: Endmill
- Units: Metric
from Promax Tool Company
PRO-4 Ball End - Series 192. Series 192 Vibration Reducing End Mill with Ball End. The patented PRO-4 by PROMAX. View Speeds and Feeds page. Features: Eliminates Chatter & Vibration. Delivers and Excellent Finish. Relieves cutting pressure against the tools with OD Chip Breakers. Easy & Inexpensive... [See More]
- Cutting Ends: Single
- Geometry: Ballnose
- Cutter Type: Endmill
- Units: Fractional
from Greenleaf Corporation
Narrow-width slotter, compatible with screw-on insert [See More]
- Cutting Ends: Single
- Geometry: Square
- Cutter Type: Face Mill; Slotting Cutter
- Units: Fractional
from KEO Cutters
Extra Reach Carbide Ball Nose [See More]
- Cutting Ends: Single
- Geometry: Ballnose
- Cutter Type: Roughing; Endmill
- Units: Fractional
from Universal Cutting Tools, Inc.
2-Flute Single End Solid Carbide End Mill - Ball Nose - Regular Length - Uncoated * 10% Cobalt * Micro Grain [See More]
- Cutting Ends: Single
- Units: Fractional
- Cutter Type: Endmill
- Cutter: 1.000
from Sandvik Coromant Co.
CoroMill ® 600 is a modern innovative milling cutter –a completely new design based on our unique iLock ™ insert clamping solution. Developed for roughing and semi-finishing of turbine blades for power generation, this round-insert cutter enables a new approach to meet the challenges... [See More]
- Cutting Ends: Single
- Units: Fractional (optional feature); Metric
- Cutter Type: Roughing; Endmill
- Cutter: 0.984 to 2.480
from Cutting Edge Technologies, Inc.
Coating: Uncoated. Diameter: 1/4". End Type: Square. Flute Length: 3/4". Flute Length Type: Standard. Number of Flutes: Overall Length: 2 1/2". Shank Diameter: 1/4". Substrate Material: Carbide. Type: End Mill [See More]
- Cutting Ends: Single
- Geometry: Square
- Cutter Type: Roughing; Endmill
- Units: Fractional
from Melin Tool Company
Due to the finer sinusoidal form on cutting edge, fner chips are produced than coarse pitch, which are easier flushed away and reduce re-cutting and packing. A rough finish is produced which may require a finishing pass. These tools will plunge cut. [See More]
- Cutting Ends: Single
- Geometry: Square
- Cutter Type: Roughing; Endmill
- Units: Fractional