Titanium Nitride (TiN) Milling Cutters
from Cutting Edge Technologies, Inc.
Coating: TIN. Diameter: 1/32". End Type: Square. Flute Length: 3/32". Flute Length Type: Standard. Number of Flutes: Overall Length: 1 1/2". Shank Diameter: 1/8". Substrate Material: Carbide. Type: End Mill [See More]
- Coating: Coated; Titanium Nitride
- Geometry: Square
- Cutter Type: Endmill
- Cutting Ends: Single
from Allied Machine & Engineering Corp.
Features and Benefits. Allied's proprietary AM210 ® coating provides a 25-50% increase in tool life over the competition. Allied's Indexable Threadmill Holders are made from a stainless steel that is engineered to dampen vibration during operation. The AccuThread 856 ® Indexable line of... [See More]
- Coating: Coated (optional feature); Titanium Nitride; Titanium Carbonitride; Titanium Aluminum Nitride; AM200 / AM210
- Geometry: Square
- Cutter Type: Finishing; Thread Mill
- Cutting Ends: Single
from Cutting Edge Technologies, Inc.
Coating: TIN. Diameter: 3/16". End Type: Square. Flute Length: 5/8". Flute Length Type: Standard. Number of Flutes: Overall Length: 2". Shank Diameter: 3/16". Substrate Material: Carbide. Type: End Mill [See More]
- Coating: Coated; Titanium Nitride
- Geometry: Square
- Cutter Type: Finishing; Endmill
- Cutting Ends: Single
from Allied Machine & Engineering Corp.
Features. Allied's proprietary AM210 ® coating provides a 25-50% increase in tool life over the competition. AccuThread 856 ® solid carbide threadmills have a thicker core and helical flute which offers increased strength and rigidity when cutting forces are applied. Complete program... [See More]
- Coating: Coated (optional feature); Titanium Nitride; Titanium Carbonitride; Titanium Aluminum Nitride; AM200 / AM210
- Geometry: Square
- Cutter Type: Finishing; Helical Form
- Cutting Ends: Single
from Cutting Edge Technologies, Inc.
Coating: TIN. Diameter: 1/4". End Type: Square. Flute Length: 3/4". Flute Length Type: Standard. Helix: 50 Degree. Number of Flutes: Overall Length: 2 1/2". Shank Diameter: 1/4". Substrate Material: Carbide. Type: End Mill [See More]
- Coating: Coated; Titanium Nitride
- Geometry: Square
- Cutter Type: Finishing; Endmill
- Cutting Ends: Single
from Cutting Edge Technologies, Inc.
Coating: TIN. Diameter: 25/64". End Type: Square. Flute Length: 7/8". Flute Length Type: Standard. Number of Flutes: Overall Length: 2 1/2". Shank Diameter: 7/16". Substrate Material: Carbide. Type: End Mill [See More]
- Coating: Coated; Titanium Nitride
- Geometry: Square
- Cutter Type: Endmill
- Cutting Ends: Single
from Cutting Edge Technologies, Inc.
Coating: TIN. Diameter: 1/4". End Type: Square. Flute Length: 3/4". Flute Length Type: Standard. Number of Flutes: Overall Length: 2 1/2". Shank Diameter: 1/4". Substrate Material: Carbide. Type: End Mill [See More]
- Coating: Coated; Titanium Nitride
- Geometry: Square
- Cutter Type: Roughing; Endmill
- Cutting Ends: Single