Gear Hob Milling Cutters
from Star SU LLC
Chamfer, deburring and rolling tools are also available in sets. Possible combinations include: Chamfering / Deburring. Use of two tool heads. Subsequent operation: shaving or profile grinding. Chamfering & Deburring / Rolling. Use of two tool heads, chamfer-deburring tool on one tool head and... [See More]
- Cutter Type: Gear Hob
from Sandvik Coromant Co.
The CoroMill ® 172 disc cutter offers a versatile and timesaving solution for milling of high-quality gear profiles. Thanks to the new indexable carbide insert technology and a powerful iLock interface, the component can be machined in flexible non-dedicated machines, such as multi-task machines... [See More]
- Cutter Type: Finishing; Gear Hob
- Units: Fractional (optional feature); Metric
- Cutting Ends: Single
- Cutter: 2.480 to 19.685
from Star SU LLC
A burr which is not removed may break off during use and damage bearings or gears in gearboxes. Over-carbonizing may result in too much pressure being exerted on sharp gear lateral surfaces which might then break. A hardened burr may lead to premature wear of tools in subsequent finishing... [See More]
- Cutter Type: Gear Hob
from Sandvik Coromant Co.
An innovative indexable insert cutter for productive gear wheel machining. CoroMill ® 176 is a more cost-efficient alternative to regrindable HSS (high speed steel) tools and is designed for gears in the module range 4 to 9. Its ability to reach higher cutting speeds combined with user-friendly... [See More]
- Cutter Type: Finishing; Gear Hob
- Units: Fractional (optional feature); Metric
- Cutting Ends: Single
- Cutter: 3.937 to 8.268
from Star SU LLC
Encompasing more than 115 years of combined shaper cutter experience, our wide range of shaper cutter types features the brands Fellows, Samputensili and Star SU. Shaper cutter types. Disc-type. Deep counterbore-type. Shank-type. Sykes/Herringbone sets. Special cutters for sprockets, cams, splines,... [See More]
- Cutter Type: Gear Hob
from Star SU LLC
As one of the largest producers of cutting tools worldwide and with particular expertise in shaving technology, we offer a wide range of shaving cutters. Types of shaving cutters. Transverse. Diagonal. Underpass. Plunge. Internal/external shaving. Unground or fi nished shaving cutters. All tools are... [See More]
- Cutter Type: Gear Hob
from Star SU LLC
Star SU's high performance solid carbide or high speed steel hobs with advanced coatings can be used in wet or dry cutting applications. Hob Sizes Hobs are available in a variety of sizes and diameters. Larger modules available on request. When a hybrid hob or a completely new design is needed, Star... [See More]
- Cutter Type: Gear Hob
from Star SU LLC
As national sales channel partner for Sandvik Coromant's line of Gear Milling Solutions, Star SU presents several new solutions and products from Sandvik Coromant enabling competitive production of small to large batch sizes, both in dedicated machines as well as multi-task machines. Do you need to... [See More]
- Cutter Type: Gear Hob
from Star SU LLC
Star SU offers ultra-precision ground rack cutters with pitch accuracies of less than 5µm and tools over 200 mm long. [See More]
- Cutter Type: Gear Hob
from Star SU LLC
Solid carbide hobs can be used in shell or shank design to cut gears with or without coolant, and are available in shell style with keyway or end drives, and various shank designs to fit most hobbing machines. Both "K" and "P" grade material is offered depending on application. [See More]
- Cutter Type: Gear Hob
from Star SU LLC
Special Drive Hobs can be designed and manufactured for any special requirement – from OD and face clamping to clutch key ways with special hubs. [See More]
- Cutter Type: Gear Hob
from Star SU LLC
Involute Spline Hobs have straight sides teeth like a gear hob, and are usually of stub tooth depth. They are made in single or multiple thread designs. Diametral Pitches. 2.5/5 to 128/256. Pressure Angles. 30 °. 37.5 °. 45 ° [See More]
- Cutter Type: Gear Hob