Square End Milling Cutters
from SwiftCARB
High accuracy with close tolerances, left hand and metric available [See More]
- Geometry: Square; Radius (optional feature)
- Cutting Ends: Single
- Cutter Type: Endmill
- Units: Fractional; Metric (optional feature)
from DATRON Dynamics, Inc.
These tools are available with various cutting lengths and shank diameters. The balanced single flute end mill – an exclusive DATRON product. Powerful, economical and patent pending. [See More]
- Geometry: Square
- Cutting Ends: Single
- Cutter Type: Endmill
- Units: Fractional
from DME Company
Two and Four Flute End Mill [See More]
- Geometry: Square
- Units: Fractional
- Cutter Type: Endmill
- Cutter: 0.125 to 1.000
from WhizCut of Sweden AB
WhizCut will change the way thread mills are used today by introducing WhizThrill. The WhizThrill deburring solid carbide thread mills take thread milling to the next level. Users of thread taps and thread mills have for years been battling problems of getting burrs when threading holes. This has... [See More]
- Geometry: Square
- Cutting Ends: Single
- Cutter Type: Finishing; Thread Mill
- Units: Metric
from Reid Supply
Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . 4.00 in AlTiN coated Solid Carbide end mill. [See More]
- Geometry: Square
- Cutter: 0.752
- Cutter Type: Roughing; Endmill
- Shank: 0.750
from Sandvik AB
. SQUARE TYPE. SOLID CARBIDE MATERIAL. 1-1/2 INCH OVERALL LENGTH. 3/16 INCH FLUTE LENGTH. STRAIGHT SHANK TYPE. 1/8 INCH SHANK SIZE. RIGHT HAND DIRECTION OF CUT. 2 FLUTE(S). SPIRAL FLUTE TYPE. 1/16 INCH CUTTER DIAMETER. 1/16 CUTTER DIAMETER - FRACTIONAL. .0625 CUTTER DIAMETER - DECIMAL. PRECISION... [See More]
- Geometry: Square
- Units: Fractional
- Cutter Type: Endmill
- Cutter: 0.062
from Greenleaf Corporation
End mill, compatible with parallelogram inserts, .985"-2.465" diameter [See More]
- Geometry: Square
- Cutting Ends: Single
- Cutter Type: Endmill
- Units: Fractional
from KEO Cutters
Carbide Decimal 2-Flute Single-End Regular [See More]
- Geometry: Square
- Cutting Ends: Single
- Cutter Type: Roughing; Endmill
- Units: Fractional
from Cutting Edge Technologies, Inc.
Diameter: 1/32". End Type: Square. Length of Cut: 3/32". Number of Flutes: Overall Length: 2 1/4". Shank Diameter: 3/16". Type: End Mill [See More]
- Geometry: Square
- Cutting Ends: Double
- Cutter Type: Endmill
- Units: Fractional
from Allied Machine & Engineering Corp.
Features and Benefits. Allied's proprietary AM210 ® coating provides a 25-50% increase in tool life over the competition. Allied's Indexable Threadmill Holders are made from a stainless steel that is engineered to dampen vibration during operation. The AccuThread 856 ® Indexable line of... [See More]
- Geometry: Square
- Cutting Ends: Single
- Cutter Type: Finishing; Thread Mill
- Units: Fractional; Metric
from Contour360º
Designed specifically for aluminum and non-ferrous materials. Reduce cycle time - one tool for roughing and finishing. Promotes dynamic chip flow at high velocity. [See More]
- Geometry: Square
- Cutting Ends: Single
- Cutter Type: Roughing (optional feature); Finishing (optional feature); Endmill
- Units: Fractional
from Melin Tool Company
Family owned and operated since 1940, Melin Tool began as one of the early manufacturers of end mills. Today, Melin Tool continues to be a leader in offering an ever-expanding product line of our high quality end mills and other cutting tools such as our new countersinks, drills, thread mills, and... [See More]
- Geometry: Square
- Cutting Ends: Single
- Cutter Type: Endmill
- Units: Fractional
from Promax Tool Company
2 Flute Decimal Square End Mills - Series 330. Series 330 2 Flute Decimal End Mills. Features: Solid Carbide Miniature Decimal End Mills on 1/8 Shanks [See More]
- Geometry: Square
- Cutting Ends: Single
- Cutter Type: Finishing; Endmill
- Units: Fractional
from DATRON Dynamics, Inc.
These tools are available with various cutting lengths and shank diameters. The balanced single flute end mill – an exclusive DATRON product. Powerful, economical and patent pending. [See More]
- Geometry: Square
- Cutting Ends: Double
- Cutter Type: Endmill
- Units: Fractional
from DME Company
High-Speed Roughing Mill [See More]
- Geometry: Square
- Units: Fractional
- Cutter Type: Endmill
- Cutter: 0.500 to 1.250
from WhizCut of Sweden AB
WhizCut will change the way thread mills are used today by introducing WhizThrill. The WhizThrill deburring solid carbide thread mills take thread milling to the next level. Users of thread taps and thread mills have for years been battling problems of getting burrs when threading holes. This has... [See More]
- Geometry: Square
- Cutting Ends: Single
- Cutter Type: Finishing; Thread Mill
- Units: Metric
from Reid Supply
Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . 2.00 in HSAL - Alumastar coated Carbide end mill. High Performance, High Velocity, High Metal Removal Rate 5000 - 25000 RPM Spindles [See More]
- Geometry: Square
- Cutter: 0.189
- Cutter Type: Endmill
- Shank: 0.188
from Sandvik AB
. SQUARE TYPE. SOLID CARBIDE MATERIAL. 1-1/2 INCH OVERALL LENGTH. 3/16 INCH FLUTE LENGTH. STRAIGHT SHANK TYPE. 1/8 INCH SHANK SIZE. RIGHT HAND DIRECTION OF CUT. 3 FLUTE(S). SPIRAL FLUTE TYPE. 1/16 INCH CUTTER DIAMETER. 1/16 CUTTER DIAMETER - FRACTIONAL. .0625 CUTTER DIAMETER - DECIMAL. PRECISION... [See More]
- Geometry: Square
- Units: Fractional
- Cutter Type: Endmill
- Cutter: 0.062
from Greenleaf Corporation
End mill, compatible with round negative inserts, 1"-2.5" diameter [See More]
- Geometry: Square
- Cutting Ends: Single
- Cutter Type: Endmill
- Units: Fractional
from KEO Cutters
Carbide Decimal 2-Flute Single-End Stub [See More]
- Geometry: Square
- Cutting Ends: Single
- Cutter Type: Roughing; Endmill
- Units: Fractional
from Cutting Edge Technologies, Inc.
Diameter: 1/16". End Type: Square. Flute Length Type: Long. Length of Cut: 7/32". Number of Flutes: Overall Length: 2 1/2". Shank Diameter: 3/16". Type: End Mill [See More]
- Geometry: Square
- Cutting Ends: Double
- Cutter Type: Endmill
- Units: Fractional
from Allied Machine & Engineering Corp.
Features. Allied's proprietary AM210 ® coating provides a 25-50% increase in tool life over the competition. AccuThread 856 ® solid carbide threadmills have a thicker core and helical flute which offers increased strength and rigidity when cutting forces are applied. Complete program... [See More]
- Geometry: Square
- Cutting Ends: Single
- Cutter Type: Finishing; Helical Form
- Units: Fractional; Metric
from Contour360º
2 and 4 Flute, 30 Degree Helix, Center Cutting. Solid Carbide End Mills. [See More]
- Geometry: Square
- Cutting Ends: Single
- Cutter Type: Roughing (optional feature); Finishing (optional feature); Endmill
- Units: Fractional
from Melin Tool Company
Family owned and operated since 1940, Melin Tool began as one of the early manufacturers of end mills. Today, Melin Tool continues to be a leader in offering an ever-expanding product line of our high quality end mills and other cutting tools such as our new countersinks, drills, thread mills, and... [See More]
- Geometry: Square
- Cutting Ends: Single
- Cutter Type: Endmill
- Units: Fractional
from Promax Tool Company
4 Flute Decimal Square End Mills - Series 332. Series 332 4 Flute Decimal End Mills. View Speeds and Feeds page. Features: Solid Carbide Miniature Decimal End Mills on 1/8 Shanks [See More]
- Geometry: Square
- Cutting Ends: Single
- Cutter Type: Finishing; Endmill
- Units: Fractional
from DATRON Dynamics, Inc.
These tools are available with various cutting lengths and shank diameters. The balanced single flute end mill – an exclusive DATRON product. Powerful, economical and patent pending. [See More]
- Geometry: Square
- Cutting Ends: Single
- Cutter Type: Thread Mill
- Units: Fractional
from WhizCut of Sweden AB
WhizCut will change the way thread mills are used today by introducing WhizThrill. The WhizThrill deburring solid carbide thread mills take thread milling to the next level. Users of thread taps and thread mills have for years been battling problems of getting burrs when threading holes. This has... [See More]
- Geometry: Square
- Cutting Ends: Single
- Cutter Type: Finishing; Thread Mill
- Units: Metric
from Reid Supply
Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . 38.0 mm Uncoated coated end mill. High Performance, Centre Cutting, Removal Rate 4000 - 8000 RPM Spindles [See More]
- Geometry: Square
- Cutter: 0.118
- Cutter Type: Endmill
- Shank: 0.118
from Sandvik AB
. SQUARE TYPE. SOLID CARBIDE MATERIAL. 1-1/2 INCH OVERALL LENGTH. 3/16 INCH FLUTE LENGTH. STRAIGHT SHANK TYPE. 1/8 INCH SHANK SIZE. RIGHT HAND DIRECTION OF CUT. 4 FLUTE(S). SPIRAL FLUTE TYPE. 1/16 INCH CUTTER DIAMETER. 1/16 CUTTER DIAMETER - FRACTIONAL. .0625 CUTTER DIAMETER - DECIMAL. PRECISION... [See More]
- Geometry: Square
- Units: Fractional
- Cutter Type: Endmill
- Cutter: 0.062
from Greenleaf Corporation
End mill, compatible with round positive inserts, .625"-2.0" diameter [See More]
- Geometry: Square
- Cutting Ends: Single
- Cutter Type: Endmill
- Units: Fractional
from KEO Cutters
Carbide Decimal 4-Flute Single-End Regular [See More]
- Geometry: Square
- Cutting Ends: Single
- Cutter Type: Roughing; Endmill
- Units: Fractional
from Cutting Edge Technologies, Inc.
Diameter: 1/32". End Type: Square. Length of Cut: 3/64". Number of Flutes: Overall Length: 2". Shank Diameter: 3/16". Type: End Mill [See More]
- Geometry: Square
- Cutting Ends: Double
- Cutter Type: Endmill
- Units: Fractional
from Contour360º
4 Flute, 30 Degree Helix, Center Cutting. Solid Carbide End Mills. [See More]
- Geometry: Square
- Cutting Ends: Single
- Cutter Type: Roughing; Endmill
- Units: Fractional
from Melin Tool Company
Helps to save on tooling costs versus using larger taps. All tools AlTiN coated for longer tool life. Made from premium submicron grain carbide. [See More]
- Geometry: Square
- Cutting Ends: Single
- Cutter Type: Thread Mill
- Units: Fractional
from Promax Tool Company
PRO-4 Square End - Series 190. Series 190 Square End Vibration Reducing End Mill. The patented PRO-4 by PROMAX. View Speeds and Feeds page. Features: Eliminates Chatter & Vibration. Delivers and Excellent Finish. Relieves cutting pressure against the tools with OD Chip Breakers. Easy & Inexpensive... [See More]
- Geometry: Square
- Cutting Ends: Single
- Cutter Type: Endmill
- Units: Fractional
from DATRON Dynamics, Inc.
These tools are available with various cutting lengths and shank diameters. The balanced single flute end mill – an exclusive DATRON product. Powerful, economical and patent pending. [See More]
- Geometry: Square
- Cutting Ends: Single
- Cutter Type: Endmill
- Units: Fractional
from WhizCut of Sweden AB
WhizCut will change the way thread mills are used today by introducing WhizThrill. The WhizThrill deburring solid carbide thread mills take thread milling to the next level. Users of thread taps and thread mills have for years been battling problems of getting burrs when threading holes. This has... [See More]
- Geometry: Square
- Cutting Ends: Single
- Cutter Type: Finishing; Thread Mill
- Units: Metric
from Reid Supply
Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . 50.0 mm AlCrN coated Carbide end mill. High Performance, PCT (Polish Carbide Treatment) enhances tool life by 20% [See More]
- Geometry: Square
- Cutter: 0.236
- Cutter Type: Endmill
- Shank: 0.236
from Sandvik AB
. SQUARE TYPE. SOLID CARBIDE MATERIAL. 2-1/2 INCH OVERALL LENGTH. 1/2 INCH FLUTE LENGTH. STRAIGHT SHANK TYPE. 1/4 INCH SHANK SIZE. RIGHT HAND DIRECTION OF CUT. 2 FLUTE(S). SPIRAL FLUTE TYPE. 1/4 INCH CUTTER DIAMETER. 1/4 CUTTER DIAMETER - FRACTIONAL. .25 CUTTER DIAMETER - DECIMAL. PRECISION TWIST... [See More]
- Geometry: Square
- Units: Fractional
- Cutter Type: Endmill
- Cutter: 0.250
from Greenleaf Corporation
End mill, compatible with square positive inserts, .375"-1.5" diameter [See More]
- Geometry: Square
- Cutting Ends: Single
- Cutter Type: Endmill
- Units: Fractional
from KEO Cutters
2 and 4 Flute Double-End Stub [See More]
- Geometry: Square
- Cutting Ends: Double
- Cutter Type: Roughing; Endmill
- Units: Fractional
from Cutting Edge Technologies, Inc.
Diameter: 0.005". End Type: Square. Flute Length: 3 X DIA. Flute Length Type: Standard. Number of Flutes: Overall Length: 1 1/2". Shank Diameter: 1/8". Substrate Material: Carbide. Tolerance: +/- .0005". Type: End Mill [See More]
- Geometry: Square
- Cutting Ends: Single
- Cutter Type: Endmill
- Units: Fractional
from Contour360º
Reduce roughing and finishing cycle time. Achieve superior surface finish at high feed rates. Increased metal removal rates due to heavier chipload. Designed for: Titanium • Stainless steel • Inconel • Cast iron • Carbon steels • High temp alloys. [See More]
- Geometry: Square
- Cutting Ends: Single
- Cutter Type: Roughing (optional feature); Finishing (optional feature); Endmill
- Units: Fractional
from Melin Tool Company
Helps to save on tooling costs versus using larger taps. All tools AlTiN coated for longer tool life. Made from premium submicron grain carbide. [See More]
- Geometry: Square
- Cutting Ends: Single
- Cutter Type: Thread Mill
- Units: Fractional
from WhizCut of Sweden AB
WhizCut will change the way thread mills are used today by introducing WhizThrill. The WhizThrill deburring solid carbide thread mills take thread milling to the next level. Users of thread taps and thread mills have for years been battling problems of getting burrs when threading holes. This has... [See More]
- Geometry: Square
- Cutting Ends: Single
- Cutter Type: Finishing; Thread Mill
- Units: Metric
from Reid Supply
Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . 38.0 mm Balinit ® X.Ceed coated Carbide end mill. High Performance, Centre Cutting [See More]
- Geometry: Square
- Cutter: 0.118
- Cutter Type: Endmill
- Shank: 0.118
from Sandvik AB
SQUARE TYPE. SOLID CARBIDE MATERIAL. 1-1/2 INCH OVERALL LENGTH. 1/4 INCH FLUTE LENGTH. STRAIGHT SHANK TYPE. 1/8 INCH SHANK SIZE. RIGHT HAND DIRECTION OF CUT. 4 FLUTE(S). SPIRAL FLUTE TYPE. 1/8 INCH CUTTER DIAMETER. 1/8 CUTTER DIAMETER - FRACTIONAL. .125 CUTTER DIAMETER - DECIMAL. PRECISION TWIST... [See More]
- Geometry: Square
- Units: Fractional
- Cutter Type: Endmill
- Cutter: 0.125
from Greenleaf Corporation
End mill, compatible with triangle positive inserts, .5"-.625" diameter [See More]
- Geometry: Square
- Cutting Ends: Single
- Cutter Type: Endmill
- Units: Fractional
from KEO Cutters
2 and 4 Flute Single-End Extra-Long [See More]
- Geometry: Square
- Cutting Ends: Single
- Cutter Type: Roughing; Endmill
- Units: Fractional
from Cutting Edge Technologies, Inc.
Diameter: 1/32". End Type: Square. Flute Length Type: Standard. Length of Cut: 3/32". Number of Flutes: Overall Length: 1 1/2". Shank Diameter: 3/16". Type: End Mill [See More]
- Geometry: Square
- Cutting Ends: Single
- Cutter Type: Endmill
- Units: Fractional
from Contour360º
Reduce finishing cycle time. Achieve superior surface finish at high feed rates. Increased metal removal rates due to heavier chipload. Designed for: Titanium • Stainless steel • Inconel • Cast iron. • Carbon steels • High temp alloys. [See More]
- Geometry: Square
- Cutting Ends: Single
- Cutter Type: Roughing (optional feature); Finishing (optional feature); Endmill
- Units: Fractional
from Melin Tool Company
Helps to save on tooling costs versus using larger aps. All tools AlTiN coated for longer tool life. Made from premium submicron grain carbide. [See More]
- Geometry: Square
- Cutting Ends: Single
- Cutter Type: Thread Mill
- Units: Metric
from WhizCut of Sweden AB
WhizCut will change the way thread mills are used today by introducing WhizThrill. The WhizThrill deburring solid carbide thread mills take thread milling to the next level. Users of thread taps and thread mills have for years been battling problems of getting burrs when threading holes. This has... [See More]
- Geometry: Square
- Cutting Ends: Single
- Cutter Type: Finishing; Thread Mill
- Units: Metric
from Reid Supply
Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . 1.50 in Uncoated coated end mill. Centre Cutting [See More]
- Geometry: Square
- Cutter: 0.110
- Cutter Type: Endmill
- Shank: 0.125
from Sandvik AB
. SQUARE TYPE. SOLID CARBIDE MATERIAL. 3-1/16 INCH OVERALL LENGTH. 3/8 INCH FLUTE LENGTH. STRAIGHT SHANK TYPE. 3/8 INCH SHANK SIZE. RIGHT HAND DIRECTION OF CUT. 2 FLUTE(S). SPIRAL FLUTE TYPE. 1/8 INCH CUTTER DIAMETER. 1/8 CUTTER DIAMETER - FRACTIONAL. .125 CUTTER DIAMETER - DECIMAL. PRECISION TWIST... [See More]
- Geometry: Square
- Units: Fractional
- Cutter Type: Endmill
- Cutter: 0.125
from Greenleaf Corporation
0 ° lead face mill, 20 ° positive axial rake [See More]
- Geometry: Square
- Cutting Ends: Single
- Cutter Type: Face Mill
- Units: Fractional
from KEO Cutters
2 and 4 Flute Single-End Long [See More]
- Geometry: Square
- Cutting Ends: Single
- Cutter Type: Roughing; Endmill
- Units: Fractional
from Cutting Edge Technologies, Inc.
Diameter: 1/16". End Type: Ball. Flute Length Type: Standard. Length of Cut: 3/16". Number of Flutes: Overall Length: 2 1/4". Shank Diameter: 3/16". Type: End Mill [See More]
- Geometry: Square
- Cutting Ends: Double
- Cutter Type: Endmill
- Units: Fractional
from Contour360º
2 and 4 Flute, 30 Degree Helix, Center Cutting. Solid Carbide End Mills. [See More]
- Geometry: Square
- Cutting Ends: Single
- Cutter Type: Roughing (optional feature); Finishing (optional feature); Endmill
- Units: Fractional
from Melin Tool Company
Helps to save on tooling costs versus using larger aps. All tools AlTiN coated for onger tool life. Made from premium submicron grain carbide. [See More]
- Geometry: Square
- Cutting Ends: Single
- Cutter Type: Thread Mill
- Units: Fractional
from WhizCut of Sweden AB
WhizCut will change the way thread mills are used today by introducing WhizThrill. The WhizThrill deburring solid carbide thread mills take thread milling to the next level. Users of thread taps and thread mills have for years been battling problems of getting burrs when threading holes. This has... [See More]
- Geometry: Square
- Cutting Ends: Single
- Cutter Type: Finishing; Thread Mill
- Units: Metric
from Reid Supply
Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . 1.50 in Uncoated coated end mill. Centre Cutting [See More]
- Geometry: Square
- Cutter: 0.110
- Cutter Type: Endmill
- Shank: 0.125
from Sandvik AB
SQUARE TYPE. SOLID CARBIDE MATERIAL. 3-1/16 INCH OVERALL LENGTH. 3/8 INCH FLUTE LENGTH. STRAIGHT SHANK TYPE. 3/8 INCH SHANK SIZE. RIGHT HAND DIRECTION OF CUT. 4 FLUTE(S). SPIRAL FLUTE TYPE. 1/8 INCH CUTTER DIAMETER. 1/8 CUTTER DIAMETER - FRACTIONAL. .125 CUTTER DIAMETER - DECIMAL. PRECISION TWIST... [See More]
- Geometry: Square
- Units: Fractional
- Cutter Type: Endmill
- Cutter: 0.125
from Greenleaf Corporation
45 ° lead face mill, negative radial, 20 ° positive axial rake [See More]
- Geometry: Square
- Cutting Ends: Single
- Cutter Type: Face Mill
- Units: Fractional
from KEO Cutters
2 and 4 Flute Single-End Regular [See More]
- Geometry: Square
- Cutting Ends: Single
- Cutter Type: Roughing; Endmill
- Units: Fractional
from Cutting Edge Technologies, Inc.
Diameter: 0.010". End Type: Square. Flute Length: 3 X DIA. Flute Length Type: Standard. Number of Flutes: Overall Length: 1 1/2". Shank Diameter: 1/8". Substrate Material: Carbide. Tolerance: +/- .0005". Type: End Mill [See More]
- Geometry: Square
- Cutting Ends: Single
- Cutter Type: Endmill
- Units: Fractional
from Contour360º
2 and 4 Flute, 30 Degree Helix, Center Cutting. Solid Carbide End Mills. [See More]
- Geometry: Square
- Cutting Ends: Single
- Cutter Type: Roughing (optional feature); Finishing (optional feature); Endmill
- Units: Fractional
from Melin Tool Company
Helps to save on tooling costs versus using larger taps. All tools AlTiN coated for longer tool life. Made from premium submicron grain carbide. [See More]
- Geometry: Square
- Cutting Ends: Single
- Cutter Type: Thread Mill
- Units: Fractional
from WhizCut of Sweden AB
WhizCut will change the way thread mills are used today by introducing WhizThrill. The WhizThrill deburring solid carbide thread mills take thread milling to the next level. Users of thread taps and thread mills have for years been battling problems of getting burrs when threading holes. This has... [See More]
- Geometry: Square
- Cutting Ends: Single
- Cutter Type: Finishing; Thread Mill
- Units: Metric
from Reid Supply
Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . 2.00 in Uncoated coated end mill. Centre Cutting [See More]
- Geometry: Square
- Cutter: 0.173
- Cutter Type: Endmill
- Shank: 0.188
from Sandvik AB
. SQUARE TYPE. SOLID CARBIDE MATERIAL. 1-1/2 INCH OVERALL LENGTH. 3/16 INCH FLUTE LENGTH. STRAIGHT SHANK TYPE. 1/8 INCH SHANK SIZE. RIGHT HAND DIRECTION OF CUT. 4 FLUTE(S). SPIRAL FLUTE TYPE. 1/16 INCH CUTTER DIAMETER. 1/16 CUTTER DIAMETER - FRACTIONAL. .0625 CUTTER DIAMETER - DECIMAL. PRECISION... [See More]
- Geometry: Square
- Units: Fractional
- Cutter Type: Endmill
- Cutter: 0.062
from Greenleaf Corporation
0 ° lead end mill, 20 ° positive axial rake [See More]
- Geometry: Square
- Cutting Ends: Single
- Cutter Type: Endmill
- Units: Fractional
from KEO Cutters
2 and 4 Flute Single-End Stub [See More]
- Geometry: Square
- Cutting Ends: Single
- Cutter Type: Roughing; Endmill
- Units: Fractional
from Cutting Edge Technologies, Inc.
Diameter: 1/16". End Type: Square. Flute Length Type: Standard. Length of Cut: 3/16". Number of Flutes: Overall Length: 2 1/4". Shank Diameter: 3/16". Type: End Mill [See More]
- Geometry: Square
- Cutting Ends: Double
- Cutter Type: Endmill
- Units: Fractional
from Melin Tool Company
Designed for milling precision I.D. and O.D. threads in all types of steels, non-ferrous metals, and exotic metals. [See More]
- Geometry: Square
- Cutting Ends: Single
- Cutter Type: Thread Mill
- Units: Fractional
from WhizCut of Sweden AB
WhizCut will change the way thread mills are used today by introducing WhizThrill. The WhizThrill deburring solid carbide thread mills take thread milling to the next level. Users of thread taps and thread mills have for years been battling problems of getting burrs when threading holes. This has... [See More]
- Geometry: Square
- Cutting Ends: Single
- Cutter Type: Finishing; Thread Mill
- Units: Metric
from Reid Supply
Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . 1.50 in TiAlN coated Carbide end mill. Dry or Semi-Dry Machining, Up to 40% Faster Than Uncoated [See More]
- Geometry: Square
- Cutter: 0.031
- Cutter Type: Endmill
- Shank: 0.125
from Sandvik AB
. SQUARE TYPE. SOLID CARBIDE MATERIAL. 2 INCH OVERALL LENGTH. 5/8 INCH FLUTE LENGTH. STRAIGHT SHANK TYPE. 3/16 INCH SHANK SIZE. RIGHT HAND DIRECTION OF CUT. 3 FLUTE(S). FAST SPIRAL FLUTE TYPE. 3/16 INCH CUTTER DIAMETER. 3/16 CUTTER DIAMETER - FRACTIONAL. .1875 CUTTER DIAMETER - DECIMAL. 60 HELIX... [See More]
- Geometry: Square
- Units: Fractional
- Cutter Type: Endmill
- Cutter: 0.188
from Greenleaf Corporation
0 ° lead end mill [See More]
- Geometry: Square
- Cutting Ends: Single
- Cutter Type: Endmill
- Units: Fractional
from KEO Cutters
3-Flute Extra Reach Stub Square End [See More]
- Geometry: Square
- Cutting Ends: Single
- Cutter Type: Roughing; Endmill
- Units: Fractional
from Cutting Edge Technologies, Inc.
Diameter: 1/16". End Type: Square. Flute Length Type: Stub. Length of Cut: 3/32". Number of Flutes: Overall Length: 2". Shank Diameter: 3/16". Type: End Mill [See More]
- Geometry: Square
- Cutting Ends: Single
- Cutter Type: Endmill
- Units: Fractional
from Melin Tool Company
Used for general purpose milling in most materials of medium hardness such as steel, brass, iron, etc. [See More]
- Geometry: Square
- Cutting Ends: Double
- Cutter Type: Endmill
- Units: Fractional
from Reid Supply
Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . 3.00 in Uncoated coated end mill. Centre Cutting, Extended Reach [See More]
- Geometry: Square
- Cutter: 0.189
- Cutter Type: Endmill
- Shank: 0.188
from Sandvik AB
. SQUARE TYPE. SOLID CARBIDE MATERIAL. 1-1/2 INCH OVERALL LENGTH. 3/16 INCH FLUTE LENGTH. STRAIGHT SHANK TYPE. 1/8 INCH SHANK SIZE. RIGHT HAND DIRECTION OF CUT. 2 FLUTE(S). SPIRAL FLUTE TYPE. 1/16 INCH CUTTER DIAMETER. 1/16 CUTTER DIAMETER - FRACTIONAL. .0625 CUTTER DIAMETER - DECIMAL. PRECISION... [See More]
- Geometry: Square
- Units: Fractional
- Cutter Type: Endmill
- Cutter: 0.062
from Greenleaf Corporation
75 ° lead face mill [See More]
- Geometry: Square
- Cutting Ends: Single
- Cutter Type: Face Mill
- Units: Fractional
from KEO Cutters
Extra Reach Carbide Square End [See More]
- Geometry: Square
- Cutting Ends: Single
- Cutter Type: Roughing; Endmill
- Units: Fractional
from Cutting Edge Technologies, Inc.
Diameter: 1/16". End Type: Square. Flute Length Type: Standard. Length of Cut: 3/16". Number of Flutes: Overall Length: 1 1/2". Shank Diameter: 3/16". Type: End Mill [See More]
- Geometry: Square
- Cutting Ends: Single
- Cutter Type: Endmill
- Units: Fractional
from Melin Tool Company
General purpose milling in most materials of medium and tough alloy materials, such as stainless steel, nickel base alloy, brass, iron etc. Can be used in profling, slotting, keyways, and pockets. [See More]
- Geometry: Square
- Cutting Ends: Double
- Cutter Type: Endmill
- Units: Fractional
from Reid Supply
Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . 2.00 in Uncoated coated end mill. Centre Cutting, Extended Reach [See More]
- Geometry: Square
- Cutter: 0.126
- Cutter Type: Endmill
- Shank: 0.125
from Sandvik AB
. SQUARE TYPE. SOLID CARBIDE MATERIAL. 1-1/2 INCH OVERALL LENGTH. 3/16 INCH FLUTE LENGTH. STRAIGHT SHANK TYPE. 1/8 INCH SHANK SIZE. RIGHT HAND DIRECTION OF CUT. 3 FLUTE(S). SPIRAL FLUTE TYPE. 1/16 INCH CUTTER DIAMETER. 1/16 CUTTER DIAMETER - FRACTIONAL. .0625 CUTTER DIAMETER - DECIMAL. PRECISION... [See More]
- Geometry: Square
- Units: Fractional
- Cutter Type: Endmill
- Cutter: 0.062
from Greenleaf Corporation
0 ° lead face mill [See More]
- Geometry: Square
- Cutting Ends: Single
- Cutter Type: Face Mill
- Units: Fractional
from Cutting Edge Technologies, Inc.
Diameter (metric): 0.5mm. End Type: Square. Flute Length (metric): 1.5mm. Flute Length Type: Standard. Number of Flutes: Overall Length (metric): 38mm. Shank Diameter (metric): 3.00mm. Substrate Material: Carbide. Type: End Mill [See More]
- Geometry: Square
- Cutting Ends: Single
- Cutter Type: Endmill
- Units: Metric
from Melin Tool Company
Used to machine soft materials such as aluminum, plastic, or zinc alloys. High helix provides positive shearing action and rapid chip removal. Standard, medium, long, and extra long lengths. [See More]
- Geometry: Square
- Cutting Ends: Single
- Cutter Type: Endmill
- Units: Fractional
from Reid Supply
Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . 50.0 mm Uncoated coated end mill. Centre Cutting, Extended Reach [See More]
- Geometry: Square
- Cutter: 0.118
- Cutter Type: Endmill
- Shank: 0.118
from Sandvik AB
. SQUARE TYPE. SOLID CARBIDE MATERIAL. 3 INCH OVERALL LENGTH. 1 INCH FLUTE LENGTH. STRAIGHT SHANK TYPE. 1/8 INCH SHANK SIZE. RIGHT HAND DIRECTION OF CUT. 2 FLUTE(S). SPIRAL FLUTE TYPE. 1/8 INCH CUTTER DIAMETER. 1/8 CUTTER DIAMETER - FRACTIONAL. .125 CUTTER DIAMETER - DECIMAL. PRECISION TWIST... [See More]
- Geometry: Square
- Units: Fractional
- Cutter Type: Endmill
- Cutter: 0.125
from Greenleaf Corporation
0 ° lead face mill cartridge style [See More]
- Geometry: Square
- Cutting Ends: Single
- Cutter Type: Face Mill
- Units: Fractional
from Cutting Edge Technologies, Inc.
Coating: Diamond. Diameter: 1/64". End Type: Square. Flute Length: 5/64". Flute Length Type: Long. Number of Flutes: Overall Length: 2 1/2". Shank Diameter: 1/8". Substrate Material: Carbide. Tolerance: +.000"/-.001". Type: End Mill [See More]
- Geometry: Square
- Cutting Ends: Single
- Cutter Type: Finishing; Endmill
- Units: Fractional
from Melin Tool Company
General purpose milling in most materials of medium and tough alloy materials, such as stainless steel, nickel base alloy, brass, iron etc. Used to mill keyways to close tolerance. [See More]
- Geometry: Square
- Cutting Ends: Single
- Cutter Type: Endmill
- Units: Fractional
from Reid Supply
Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . 2.00 in TiAlN coated Carbide end mill. Dry or Semi-Dry Machining, Centre Cutting, Up to 40% Faster Than Uncoated, Extended Reach [See More]
- Geometry: Square
- Cutter: 0.126
- Cutter Type: Endmill
- Shank: 0.125
from Sandvik AB
. SQUARE TYPE. SOLID CARBIDE MATERIAL. 3 INCH OVERALL LENGTH. 1 INCH FLUTE LENGTH. STRAIGHT SHANK TYPE. 1/8 INCH SHANK SIZE. RIGHT HAND DIRECTION OF CUT. 4 FLUTE(S). SPIRAL FLUTE TYPE. 1/8 INCH CUTTER DIAMETER. 1/8 CUTTER DIAMETER - FRACTIONAL. .125 CUTTER DIAMETER - DECIMAL. PRECISION TWIST... [See More]
- Geometry: Square
- Units: Fractional
- Cutter Type: Endmill
- Cutter: 0.125
from Greenleaf Corporation
30 ° lead face mill, negative radial, positive axial [See More]
- Geometry: Square
- Cutting Ends: Single
- Cutter Type: Face Mill
- Units: Fractional
from Cutting Edge Technologies, Inc.
Coating: Uncoated. Diameter: 1/32". End Type: Square. Flute Length: 3/32". Flute Length Type: Standard. Number of Flutes: Overall Length: 1 1/2". Shank Diameter: 1/8". Substrate Material: Carbide. Type: End Mill [See More]
- Geometry: Square
- Cutting Ends: Single
- Cutter Type: Endmill
- Units: Fractional
from Melin Tool Company
Used when a longer reach is required but not a longer cutting length, such as in deep slots or pockets. Extended unfluted neck to provide greater rigidity and to reduce defection. [See More]
- Geometry: Square
- Cutting Ends: Single
- Cutter Type: Endmill
- Units: Fractional
from Reid Supply
Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . 2.00 in TiAlN coated Carbide end mill. Dry or Semi-Dry Machining, Centre Cutting, Up to 40% Faster Than Uncoated, Extended Reach [See More]
- Geometry: Square
- Cutter: 0.126
- Cutter Type: Endmill
- Shank: 0.125
from Sandvik AB
. SQUARE TYPE. SOLID CARBIDE MATERIAL. 3 INCH OVERALL LENGTH. 1 INCH FLUTE LENGTH. STRAIGHT SHANK TYPE. 1/8 INCH SHANK SIZE. RIGHT HAND DIRECTION OF CUT. 2 FLUTE(S). SPIRAL FLUTE TYPE. 1/8 INCH CUTTER DIAMETER. 1/8 CUTTER DIAMETER - FRACTIONAL. .125 CUTTER DIAMETER - DECIMAL. PRECISION TWIST... [See More]
- Geometry: Square
- Units: Fractional
- Cutter Type: Endmill
- Cutter: 0.125
from Greenleaf Corporation
30 ° lead face mill, finishing cutter, negative radial, positive axial [See More]
- Geometry: Square
- Cutting Ends: Single
- Cutter Type: Face Mill
- Units: Fractional
from Cutting Edge Technologies, Inc.
Diameter: 3/16". End Type: Square. Flute Length: 5/8". Flute Length Type: Standard. Number of Flutes: Overall Length: 2". Shank Diameter: 3/16". Substrate Material: Carbide. Type: End Mill [See More]
- Geometry: Square
- Cutting Ends: Single
- Cutter Type: Finishing; Endmill
- Units: Fractional
from Melin Tool Company
General purpose milling in most materials of medium hardness such as steel, brass, iron, etc. [See More]
- Geometry: Square
- Cutting Ends: Single
- Cutter Type: Endmill
- Units: Fractional
from Reid Supply
Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . 65.0 mm AlCrN coated Solid Carbide end mill. Centre Cutting, PCT (Polish Carbide Treatment) enhances tool life by 20%, Variable Rake Aids in Chip Formation [See More]
- Geometry: Square
- Cutter: 0.236
- Cutter Type: Endmill
- Shank: 0.236
from Sandvik AB
. SQUARE TYPE. SOLID CARBIDE MATERIAL. 3 INCH OVERALL LENGTH. 1 INCH FLUTE LENGTH. STRAIGHT SHANK TYPE. 1/8 INCH SHANK SIZE. RIGHT HAND DIRECTION OF CUT. 4 FLUTE(S). SPIRAL FLUTE TYPE. 1/8 INCH CUTTER DIAMETER. 1/8 CUTTER DIAMETER - FRACTIONAL. .125 CUTTER DIAMETER - DECIMAL. PRECISION TWIST... [See More]
- Geometry: Square
- Units: Fractional
- Cutter Type: Endmill
- Cutter: 0.125
from Greenleaf Corporation
0 ° lead face mill, negative radial, positive axial [See More]
- Geometry: Square
- Cutting Ends: Single
- Cutter Type: Face Mill
- Units: Fractional
from Cutting Edge Technologies, Inc.
Coating: TIN. Diameter: 3/16". End Type: Square. Flute Length: 5/8". Flute Length Type: Standard. Number of Flutes: Overall Length: 2". Shank Diameter: 3/16". Substrate Material: Carbide. Type: End Mill [See More]
- Geometry: Square
- Cutting Ends: Single
- Cutter Type: Finishing; Endmill
- Units: Fractional
from Melin Tool Company
General purpose milling in most materials of medium and tough alloy materials, such as stainless steel, nickel base alloy, brass, iron etc. Standard, stub, medium, long, and extra long lengths. [See More]
- Geometry: Square
- Cutting Ends: Single
- Cutter Type: Endmill
- Units: Fractional
from Reid Supply
Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . 2.313 in Uncoated coated High Speed Steel end mill. [See More]
- Geometry: Square
- Cutter: 0.311
- Cutter Type: Endmill
- Shank: 0.375
from Greenleaf Corporation
2 ° lead face mill, negative radial, negative axial [See More]
- Geometry: Square
- Cutting Ends: Single
- Cutter Type: Face Mill
- Units: Fractional
from Cutting Edge Technologies, Inc.
Coating: Uncoated. Diameter: 1/4". End Type: Square. Flute Length: 3/4". Flute Length Type: Standard. Helix: 50 Degree. Number of Flutes: Overall Length: 2 1/2". Shank Diameter: 1/4". Substrate Material: Carbide. Type: End Mill [See More]
- Geometry: Square
- Cutting Ends: Single
- Cutter Type: Finishing; Endmill
- Units: Fractional
from Melin Tool Company
3 flutes usually allow feed rates 50% faster than 2 flute tools. For general purpose milling in most materials of medium and tough alloy materials such as stainless steel, nickel base alloy, brass, iron etc. [See More]
- Geometry: Square
- Cutting Ends: Double
- Cutter Type: Endmill
- Units: Fractional
from Reid Supply
Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . 2.500 in Uncoated coated High Speed Steel end mill. [See More]
- Geometry: Square
- Cutter: 0.311
- Cutter Type: Endmill
- Shank: 0.375
from Greenleaf Corporation
30 ° lead face mill, negative radial, positive axial [See More]
- Geometry: Square
- Cutting Ends: Single
- Cutter Type: Face Mill
- Units: Fractional
from Cutting Edge Technologies, Inc.
Coating: TIN. Diameter: 1/4". End Type: Square. Flute Length: 3/4". Flute Length Type: Standard. Helix: 50 Degree. Number of Flutes: Overall Length: 2 1/2". Shank Diameter: 1/4". Substrate Material: Carbide. Type: End Mill [See More]
- Geometry: Square
- Cutting Ends: Single
- Cutter Type: Finishing; Endmill
- Units: Fractional
from Melin Tool Company
Used in stainless steel, titanium, Inconel and high temperature alloy materials. High helix increases length of cutting edge which reduces cutting load variation and provides excellent surface finish. [See More]
- Geometry: Square
- Cutting Ends: Single
- Cutter Type: Endmill
- Units: Fractional
from Reid Supply
Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . 3.125 in Uncoated coated High Speed Steel end mill. [See More]
- Geometry: Square
- Cutter: 0.311
- Cutter Type: Endmill
- Shank: 0.375
from Greenleaf Corporation
Special wedge design, cutting range: .625"-1.093" [See More]
- Geometry: Square
- Cutting Ends: Single
- Cutter Type: Face Mill; Slotting Cutter
- Units: Fractional
from Cutting Edge Technologies, Inc.
Coating: Uncoated. Diameter: 1/32". End Type: Square. Flute Length: 3/32". Flute Length Type: Standard. Number of Flutes: Overall Length: 1 1/2". Shank Diameter: 1/8". Substrate Material: Carbide. Type: End Mill [See More]
- Geometry: Square
- Cutting Ends: Single
- Cutter Type: Endmill
- Units: Fractional
from Melin Tool Company
3 flutes usually allow feed rates 50% faster than 2 flute tools. For use when longer reach is required but not a longer cutting length, such as deep slots or pockets. Extended unfluted neck for greater rigidity. Materials include nickel base alloy, stainless, alloys and abrasive materials [See More]
- Geometry: Square
- Cutting Ends: Single
- Cutter Type: Endmill
- Units: Fractional
from Reid Supply
Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . 1.500 in Uncoated coated Carbide end mill. [See More]
- Geometry: Square
- Cutter: 0.063
- Cutter Type: Endmill
- Shank: 0.125
from Greenleaf Corporation
0 ° lead end mill, center cutting, .075"-1.5" diameter [See More]
- Geometry: Square
- Cutting Ends: Single
- Cutter Type: Endmill
- Units: Fractional
from Cutting Edge Technologies, Inc.
Diameter: 1/32". End Type: Square. Flute Length: 1/16". Flute Length Type: Stub. Number of Flutes: Overall Length: 1 1/2". Shank Diameter: 1/8". Substrate Material: Carbide. Type: End Mill [See More]
- Geometry: Square
- Cutting Ends: Single
- Cutter Type: Endmill
- Units: Fractional
from Melin Tool Company
3 flutes usually allow feed rates 50% faster than 2 flute tools. Used for general purpose milling in most materials of medium and tough alloy materials such as stainless steel, nickel base alloy, brass, iron etc. [See More]
- Geometry: Square
- Cutting Ends: Single
- Cutter Type: Endmill
- Units: Fractional
from Reid Supply
Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . 1.500 in Uncoated coated Carbide end mill. [See More]
- Geometry: Square
- Cutter: 0.094
- Cutter Type: Endmill
- Shank: 0.125
from Greenleaf Corporation
Negative rake face mill [See More]
- Geometry: Square
- Cutting Ends: Single
- Cutter Type: Face Mill
- Units: Fractional
from Cutting Edge Technologies, Inc.
Diameter: 1/8". End Type: Square. Flute Length: 3/4". Flute Length Type: Long. Number of Flutes: Overall Length: 2 1/4". Shank Diameter: 1/8". Substrate Material: Carbide. Type: End Mill [See More]
- Geometry: Square
- Cutting Ends: Single
- Cutter Type: Endmill
- Units: Fractional
from Melin Tool Company
Due to the sinusoidal form on cutting edge, small chips are produced which allow faster feed rates then conventional end mills. A rough finish is produced which will require a finishing pass. Designed to machine soft materials such as aluminum, plastic, zinc alloys. Wide futes provide rapid chip... [See More]
- Geometry: Square
- Cutting Ends: Single
- Cutter Type: Roughing; Endmill
- Units: Fractional
from Reid Supply
Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . 1.500 in Uncoated coated Carbide end mill. [See More]
- Geometry: Square
- Cutter: 0.031
- Cutter Type: Endmill
- Shank: 0.125
from Greenleaf Corporation
Positive rake face mill [See More]
- Geometry: Square
- Cutting Ends: Single
- Cutter Type: Face Mill
- Units: Fractional
from Cutting Edge Technologies, Inc.
Diameter: 1/32". End Type: Square. Flute Length: 1/16". Flute Length Type: Stub. Number of Flutes: Overall Length: 1 1/2". Shank Diameter: 1/8". Substrate Material: Carbide. Type: End Mill [See More]
- Geometry: Square
- Cutting Ends: Double
- Cutter Type: Endmill
- Units: Fractional
from Melin Tool Company
Due to the sinusoidal form on cutting edge, small chips are produced which allow faster feed rates then conventional end mills. A rough finish is produced which will require a finishing pass. Used in difficult and abrasive materials and tough alloy materials, such as stainless steel, nickel base... [See More]
- Geometry: Square
- Cutting Ends: Single
- Cutter Type: Roughing; Endmill
- Units: Fractional
from Reid Supply
Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . 1.500 in Uncoated coated Carbide end mill. [See More]
- Geometry: Square
- Cutter: 0.031
- Cutter Type: Endmill
- Shank: 0.125
from Greenleaf Corporation
Face mill, compatible with round negative inserts, 2"-4" diameter [See More]
- Geometry: Square
- Cutting Ends: Single
- Cutter Type: Face Mill
- Units: Fractional
from Cutting Edge Technologies, Inc.
Diameter: 1/8". End Type: Square. Flute Length: 3/4". Flute Length Type: Long. Number of Flutes: Overall Length: 2 1/4". Shank Diameter: 1/8". Substrate Material: Carbide. Type: End Mill [See More]
- Geometry: Square
- Cutting Ends: Single
- Cutter Type: Endmill
- Units: Fractional
from Melin Tool Company
Due to the sinusoidal form on cutting edge, small chips are produced which allow faster feed rates then conventional end mills. These tools will plunge cut. A rough finish is produced which will require a finishing pass. Used in diffcult and abrasive materials and tough alloy materials, such as... [See More]
- Geometry: Square
- Cutting Ends: Single
- Cutter Type: Roughing; Endmill
- Units: Fractional
from Reid Supply
Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . 2.500 in TiCN coated Carbide end mill. Extremely Versatile [See More]
- Geometry: Square
- Cutter: 0.374
- Cutter Type: Endmill
- Shank: 0.375
from Greenleaf Corporation
High-feed end mill, positive square inserts, 1"-1.5" diameter [See More]
- Geometry: Square
- Cutting Ends: Single
- Cutter Type: Endmill
- Units: Fractional
from Cutting Edge Technologies, Inc.
Diameter: 1/32". End Type: Square. Flute Length: 1/16". Flute Length Type: Stub. Number of Flutes: Overall Length: 1 1/2". Shank Diameter: 1/8". Substrate Material: Carbide. Type: End Mill [See More]
- Geometry: Square
- Cutting Ends: Single
- Cutter Type: Endmill
- Units: Fractional
from Melin Tool Company
Due to the sinusoidal form on cutting edge, small chips are produced which allow faster feed rates then conventional end mills. A rough finish is produced which will require a finishing pass. Used in difficult and abrasive materials and tough alloy materials, such as stainless steel, nickel base... [See More]
- Geometry: Square
- Cutting Ends: Single
- Cutter Type: Endmill
- Units: Fractional
from Reid Supply
Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . 2.500 in Uncoated coated Carbide end mill. [See More]
- Geometry: Square
- Cutter: 0.189
- Cutter Type: Endmill
- Shank: 0.188
from Greenleaf Corporation
High-feed end mill, positive square inserts, 2" diameter [See More]
- Geometry: Square
- Cutting Ends: Single
- Cutter Type: Face Mill
- Units: Fractional
from Cutting Edge Technologies, Inc.
Diameter: 1/32". End Type: Square. Flute Length: 1/16". Flute Length Type: Stub. Number of Flutes: Overall Length: 1 1/2". Shank Diameter: 1/8". Substrate Material: Carbide. Type: End Mill [See More]
- Geometry: Square
- Cutting Ends: Double
- Cutter Type: Endmill
- Units: Fractional
from Melin Tool Company
Due to the finer sinusoidal form on cutting edge, finer chips are produced than coarse pitch, which are easier flushed away and reduce re-cutting and packing. A rough finish is produced which will require finishing pass. Designed to machine soft materials such as aluminum, plastic, zinc alloys. Wide... [See More]
- Geometry: Square
- Cutting Ends: Single
- Cutter Type: Roughing; Endmill
- Units: Fractional
from Reid Supply
Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . 50.0 mm Alumastar coated Carbide end mill. Engineered to run at 750-2500 SFM (225-750 M/Min.), High Velocity - High Metal Removal Rate (for Spindles 10,000 RPM and Above) [See More]
- Geometry: Square
- Cutter: 0.157
- Cutter Type: Endmill
- Shank: 0.236
from Greenleaf Corporation
Narrow-width slotter, compatible with screw-on insert [See More]
- Geometry: Square
- Cutting Ends: Single
- Cutter Type: Face Mill; Slotting Cutter
- Units: Fractional
from Cutting Edge Technologies, Inc.
Coating: Uncoated. Diameter: 1/4". End Type: Square. Flute Length: 3/4". Flute Length Type: Standard. Number of Flutes: Overall Length: 2 1/2". Shank Diameter: 1/4". Substrate Material: Carbide. Type: End Mill [See More]
- Geometry: Square
- Cutting Ends: Single
- Cutter Type: Roughing; Endmill
- Units: Fractional
from Melin Tool Company
Due to the finer sinusoidal form on cutting edge, fner chips are produced than coarse pitch, which are easier flushed away and reduce re-cutting and packing. A rough finish is produced which may require a finishing pass. These tools will plunge cut. [See More]
- Geometry: Square
- Cutting Ends: Single
- Cutter Type: Roughing; Endmill
- Units: Fractional