Ball Nose Milling Cutters
from SwiftCARB
Weldon shank, ball end cutter [See More]
- Geometry: Ballnose
- Cutting Ends: Single
- Cutter Type: Endmill
- Units: Fractional
from Melin Tool Company
Family owned and operated since 1940, Melin Tool began as one of the early manufacturers of end mills. Today, Melin Tool continues to be a leader in offering an ever-expanding product line of our high quality end mills and other cutting tools such as our new countersinks, drills, thread mills, and... [See More]
- Geometry: Ballnose
- Cutting Ends: Double
- Cutter Type: Endmill
- Units: Fractional
from Contour360º
Reduce roughing and finishing cycle time. Achieve superior surface finish at high feed rates. Increased metal removal rates due to heavier chipload. Designed for: Titanium • Stainless steel • Inconel • Cast iron • Carbon steels • High temp alloys. [See More]
- Geometry: Ballnose
- Cutting Ends: Single
- Cutter Type: Roughing (optional feature); Finishing (optional feature); Endmill
- Units: Fractional
from Reid Supply
Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . 1-1/2 in Standard Length Uncoated coated Carbide end mill. [See More]
- Geometry: Ballnose
- Cutter: 0.110
- Cutter Type: Endmill
- Shank: 0.125
from LeBlond Ltd.
FEATURES. built in coolant tank in base. ground and hardened column slide ways. three precision table T-slots. ram slide ways ground. high precision class 7 angular contact ball bearings. precision hardened quill, ground and chrome plated. cast iron hardened and ground table with Turcite B coated... [See More]
- Geometry: Ballnose
- Units: Fractional
- Cutter Type: T-slot
from Sandvik AB
. BALL NOSE TYPE. SOLID CARBIDE MATERIAL. 1-1/2 INCH OVERALL LENGTH. 3/16 INCH FLUTE LENGTH. STRAIGHT SHANK TYPE. 1/8 INCH SHANK SIZE. RIGHT HAND DIRECTION OF CUT. 2 FLUTE(S). SPIRAL FLUTE TYPE. 1/16 INCH CUTTER DIAMETER. 1/16 CUTTER DIAMETER - FRACTIONAL. .0625 CUTTER DIAMETER - DECIMAL. PRECISION... [See More]
- Geometry: Ballnose
- Units: Fractional
- Cutter Type: Endmill
- Cutter: 0.062
from KEO Cutters
Carbide Decimal 2-Flute Single-End Ball Nose Regular [See More]
- Geometry: Ballnose
- Cutting Ends: Single
- Cutter Type: Roughing; Endmill
- Units: Fractional
from Promax Tool Company
0 ° 2 Flute Ball Die & Mold Tools- Series 250. Series 250 0 ° 2 Flute Die & Mold Tools. Features: Designed to run at faster speeds and feeds resulting in reduced cycle times. Standard with AlTiN coating. AlTiN coating allows for dry machining and extends the life of the tool. Ultrafine... [See More]
- Geometry: Ballnose
- Units: Fractional
- Cutting Ends: Single
- Cutter: 0.125
from Cutting Edge Technologies, Inc.
Diameter: 0.005". End Type: Ball. Flute Length: 3 X DIA. Number of Flutes: Overall Length: 1 1/2". Shank Diameter: 1/8". Substrate Material: Carbide. Tolerance: +/- .0005". Type: End Mill [See More]
- Geometry: Ballnose
- Cutting Ends: Single
- Cutter Type: Endmill
- Units: Fractional
from Melin Tool Company
Family owned and operated since 1940, Melin Tool began as one of the early manufacturers of end mills. Today, Melin Tool continues to be a leader in offering an ever-expanding product line of our high quality end mills and other cutting tools such as our new countersinks, drills, thread mills, and... [See More]
- Geometry: Ballnose
- Cutting Ends: Single
- Cutter Type: Endmill
- Units: Fractional
from Contour360º
2 and 4 Flute, 30 Degree Helix, Center Cutting. Solid Carbide End Mills. [See More]
- Geometry: Ballnose
- Cutting Ends: Single
- Cutter Type: Roughing (optional feature); Finishing (optional feature); Endmill
- Units: Fractional
from Reid Supply
Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . 3-1/4 in Standard Length Uncoated coated Carbide end mill. [See More]
- Geometry: Ballnose
- Cutter: 0.079
- Cutter Type: Endmill
- Shank: 0.125
from Sandvik AB
. BALL NOSE TYPE. SOLID CARBIDE MATERIAL. 1-1/2 INCH OVERALL LENGTH. 3/16 INCH FLUTE LENGTH. STRAIGHT SHANK TYPE. 1/8 INCH SHANK SIZE. RIGHT HAND DIRECTION OF CUT. 4 FLUTE(S). SPIRAL FLUTE TYPE. 1/16 INCH CUTTER DIAMETER. 1/16 CUTTER DIAMETER - FRACTIONAL. .0625 CUTTER DIAMETER - DECIMAL. PRECISION... [See More]
- Geometry: Ballnose
- Units: Fractional
- Cutter Type: Endmill
- Cutter: 0.062
from KEO Cutters
Carbide Decimal 2-Flute Single-End Ball Nose Stub [See More]
- Geometry: Ballnose
- Cutting Ends: Single
- Cutter Type: Roughing; Endmill
- Units: Fractional
from Promax Tool Company
1 ° 2 Flute Tapered Ball Die & Mold Tools - Series 251. Series 251 1 ° 2 Flute Tapered Ball Die & Mold Tools. Features: Designed to run at faster speeds and feeds resulting in reduced cycle times. Standard with AlTiN coating. AlTiN coating allows for dry machining and extends the life of the... [See More]
- Geometry: Ballnose
- Units: Fractional
- Cutting Ends: Single
- Cutter: 0.031
from Cutting Edge Technologies, Inc.
Diameter: 0.009". End Type: Ball. Flute Length: 3 X DIA. Number of Flutes: Overall Length: 1 1/2". Shank Diameter: 1/8". Substrate Material: Carbide. Tolerance: +/- .0005". Type: End Mill [See More]
- Geometry: Ballnose
- Cutting Ends: Single
- Cutter Type: Endmill
- Units: Fractional
from Melin Tool Company
Family owned and operated since 1940, Melin Tool began as one of the early manufacturers of end mills. Today, Melin Tool continues to be a leader in offering an ever-expanding product line of our high quality end mills and other cutting tools such as our new countersinks, drills, thread mills, and... [See More]
- Geometry: Ballnose
- Cutting Ends: Single
- Cutter Type: Endmill
- Units: Fractional
from Reid Supply
Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . 1-1/2 in Standard Length TiAlN coated Carbide end mill. [See More]
- Geometry: Ballnose
- Cutter: 0.047
- Cutter Type: Endmill
- Shank: 0.125
from Sandvik AB
. BALL NOSE TYPE. SOLID CARBIDE MATERIAL. 1-1/2 INCH OVERALL LENGTH. 3/16 INCH FLUTE LENGTH. STRAIGHT SHANK TYPE. 1/8 INCH SHANK SIZE. RIGHT HAND DIRECTION OF CUT. 2 FLUTE(S). SPIRAL FLUTE TYPE. 1/16 INCH CUTTER DIAMETER. 1/16 CUTTER DIAMETER - FRACTIONAL. .0625 CUTTER DIAMETER - DECIMAL. PRECISION... [See More]
- Geometry: Ballnose
- Units: Fractional
- Cutter Type: Endmill
- Cutter: 0.062
from KEO Cutters
2 & 4 Flute Single Ball Nose Extra-Long [See More]
- Geometry: Ballnose
- Cutting Ends: Single
- Cutter Type: Roughing; Endmill
- Units: Fractional
from Promax Tool Company
2 Flute Ball for Aluminum - Series 115. Series 115 2 Flute Ball End Mill for Aluminum. View Speeds and Feeds page. Features: Designed to be a workhourse in milling ALUMINUM and other non-ferrous materials. Standard with ZrN Coating. 40 Degree Helix. Complete with our special Edge Prep to reduce... [See More]
- Geometry: Ballnose
- Cutting Ends: Single
- Cutter Type: Finishing; Endmill
- Units: Fractional
from Cutting Edge Technologies, Inc.
Diameter: 1/32". End Type: Ball. Length of Cut: 3/32". Number of Flutes: Overall Length: 2 1/4". Shank Diameter: 3/16". Type: End Mill [See More]
- Geometry: Ballnose
- Cutting Ends: Double
- Cutter Type: Endmill
- Units: Fractional
from Melin Tool Company
Used for radius and contouring part surfaces. Materials ranging from nickel base alloy, stainless, tough alloys, and abrasive materials. [See More]
- Geometry: Ballnose
- Cutting Ends: Double
- Cutter Type: Endmill
- Units: Fractional
from Reid Supply
Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . 3-1/4 in Extra Length Uncoated coated Carbide end mill. [See More]
- Geometry: Ballnose
- Cutter: 0.189
- Cutter Type: Endmill
- Shank: 0.188
from Sandvik AB
. BALL NOSE TYPE. SOLID CARBIDE MATERIAL. 1-1/2 INCH OVERALL LENGTH. 3/16 INCH FLUTE LENGTH. STRAIGHT SHANK TYPE. 1/8 INCH SHANK SIZE. RIGHT HAND DIRECTION OF CUT. 4 FLUTE(S). SPIRAL FLUTE TYPE. 1/16 INCH CUTTER DIAMETER. 1/16 CUTTER DIAMETER - FRACTIONAL. .0625 CUTTER DIAMETER - DECIMAL. PRECISION... [See More]
- Geometry: Ballnose
- Units: Fractional
- Cutter Type: Endmill
- Cutter: 0.062
from KEO Cutters
2 and 4 Flute Double-End Ball Nose Stub [See More]
- Geometry: Ballnose
- Cutting Ends: Double
- Cutter Type: Roughing; Endmill
- Units: Fractional
from Promax Tool Company
2 Flute Decimal Ball End Mills - Series 331. Series 331 2 Flute Ball Decimal End Mills. Features: Solid Carbide Miniature Decimal End Mills on 1/8 Shanks [See More]
- Geometry: Ballnose
- Cutting Ends: Single
- Cutter Type: Finishing; Endmill
- Units: Fractional
from Cutting Edge Technologies, Inc.
Diameter: 1/16". End Type: Ball. Flute Length Type: Long. Length of Cut: 7/32". Number of Flutes: Overall Length: 2 1/2". Shank Diameter: 3/16". Type: End Mill [See More]
- Geometry: Ballnose
- Cutting Ends: Double
- Cutter Type: Endmill
- Units: Fractional
from Melin Tool Company
Used for radius or contouring part surfaces. [See More]
- Geometry: Ballnose
- Cutting Ends: Double
- Cutter Type: Endmill
- Units: Fractional
from Reid Supply
Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . 3-1/4 in Extra Length Uncoated coated Carbide end mill. [See More]
- Geometry: Ballnose
- Cutter: 0.311
- Cutter Type: Endmill
- Shank: 0.313
from Sandvik AB
. BALL NOSE TYPE. SOLID CARBIDE MATERIAL. 3 INCH OVERALL LENGTH. 1 INCH FLUTE LENGTH. STRAIGHT SHANK TYPE. 1/8 INCH SHANK SIZE. RIGHT HAND DIRECTION OF CUT. 2 FLUTE(S). SPIRAL FLUTE TYPE. 1/8 INCH CUTTER DIAMETER. 1/8 CUTTER DIAMETER - FRACTIONAL. .125 CUTTER DIAMETER - DECIMAL. PRECISION TWIST... [See More]
- Geometry: Ballnose
- Units: Fractional
- Cutter Type: Endmill
- Cutter: 0.125
from KEO Cutters
2 and 4 Flute Single-End Ball Nose Long [See More]
- Geometry: Ballnose
- Cutting Ends: Single
- Cutter Type: Roughing; Endmill
- Units: Fractional
from Promax Tool Company
3 Flute Ball for Stainless Steel - Series 113. Series 113 3 Flute Ball End Mill for Stainless Steel. View Speeds and Feeds page. Features: These tools combine chip clearance and strength for the most difficult slotting and pocketing applications. 35 Degree Helix. Designed with an eccentric relief... [See More]
- Geometry: Ballnose
- Cutting Ends: Single
- Cutter Type: Finishing; Endmill
- Units: Fractional
from Cutting Edge Technologies, Inc.
Diameter: 1/32". End Type: Ball. Length of Cut: 3/64". Number of Flutes: Overall Length: 2". Shank Diameter: 3/16". Type: End Mill [See More]
- Geometry: Ballnose
- Cutting Ends: Double
- Cutter Type: Endmill
- Units: Fractional
from Melin Tool Company
Used for radius or contouring part surfaces. Designed to machine soft materials such as aluminum, plastic, or zinc alloys. High helix provides positive shearing action and rapid chip removal. Standard, medium, long, and extra long lengths. [See More]
- Geometry: Ballnose
- Cutting Ends: Single
- Cutter Type: Endmill
- Units: Fractional
from Reid Supply
Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . 2 in Extra Length TiAlN coated Carbide end mill. [See More]
- Geometry: Ballnose
- Cutter: 0.126
- Cutter Type: Endmill
- Shank: 0.125
from Sandvik AB
. BALL NOSE TYPE. SOLID CARBIDE MATERIAL. 3 INCH OVERALL LENGTH. 1 INCH FLUTE LENGTH. STRAIGHT SHANK TYPE. 1/8 INCH SHANK SIZE. RIGHT HAND DIRECTION OF CUT. 4 FLUTE(S). SPIRAL FLUTE TYPE. 1/8 INCH CUTTER DIAMETER. 1/8 CUTTER DIAMETER - FRACTIONAL. .125 CUTTER DIAMETER - DECIMAL. PRECISION TWIST... [See More]
- Geometry: Ballnose
- Units: Fractional
- Cutter Type: Endmill
- Cutter: 0.125
from KEO Cutters
3-Flute Extra Reach Stub Ball Nose [See More]
- Geometry: Ballnose
- Cutting Ends: Single
- Cutter Type: Roughing; Endmill
- Units: Fractional
from Promax Tool Company
3 Flute Ball Rougher-Finisher for Stainless Steel - Series 122. Series 122 3 Flute Ball Rougher-Finisher for Stainless Steel. View Speeds and Feeds page. Features: Designed for aggressive slotting and pocket milling. Best in in low and high carbon steels, stainless steel, titanium and high... [See More]
- Geometry: Ballnose
- Cutting Ends: Single
- Cutter Type: Roughing; Finishing; Endmill
- Units: Fractional
from Cutting Edge Technologies, Inc.
Diameter: 1/32". End Type: Ball. Flute Length Type: Standard. Length of Cut: 3/32". Number of Flutes: Overall Length: 1 1/2". Shank Diameter: 3/16". Type: End Mill [See More]
- Geometry: Ballnose
- Cutting Ends: Single
- Cutter Type: Endmill
- Units: Fractional
from Melin Tool Company
Used for radius or contouring part surfaces. Materials ranging from nickel base alloy, stainless, tough alloys, and abrasive materials. Standard, medium, and long lengths. [See More]
- Geometry: Ballnose
- Cutting Ends: Single
- Cutter Type: Endmill
- Units: Fractional
from Reid Supply
Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . 3 in Standard Length Uncoated coated Steel end mill. [See More]
- Geometry: Ballnose
- Cutter: 0.500
- Cutter Type: Endmill
- Shank: 0.500
from Sandvik AB
. BALL NOSE TYPE. SOLID CARBIDE MATERIAL. 3 INCH OVERALL LENGTH. 1 INCH FLUTE LENGTH. STRAIGHT SHANK TYPE. 1/8 INCH SHANK SIZE. RIGHT HAND DIRECTION OF CUT. 2 FLUTE(S). SPIRAL FLUTE TYPE. 1/8 INCH CUTTER DIAMETER. 1/8 CUTTER DIAMETER - FRACTIONAL. .125 CUTTER DIAMETER - DECIMAL. PRECISION TWIST... [See More]
- Geometry: Ballnose
- Units: Fractional
- Cutter Type: Endmill
- Cutter: 0.125
from KEO Cutters
Extra Reach Carbide Ball Nose [See More]
- Geometry: Ballnose
- Cutting Ends: Single
- Cutter Type: Roughing; Endmill
- Units: Fractional
from Promax Tool Company
4 Flute Decimal Ball End Mills - Series 333. Series 333 4 Flute Decimal Ball End Mills. View Speeds and Feeds page. Features: Solid Carbide Miniature Decimal End Mills on 1/8 Shanks [See More]
- Geometry: Ballnose
- Cutting Ends: Single
- Cutter Type: Finishing; Endmill
- Units: Fractional
from Cutting Edge Technologies, Inc.
Diameter: 1/16". End Type: Square. Flute Length Type: Long. Length of Cut: 7/32". Number of Flutes: Overall Length: 2 1/2". Shank Diameter: 3/16". Type: End Mill [See More]
- Geometry: Ballnose
- Cutting Ends: Double
- Cutter Type: Endmill
- Units: Fractional
from Melin Tool Company
Used when a longer reach is required but not a longer cutting length, such as in deep slots or pockets. Extended unfluted neck to provide greater rigidity and to reduce defection. [See More]
- Geometry: Ballnose
- Cutting Ends: Single
- Cutter Type: Endmill
- Units: Fractional
from Reid Supply
Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . 1-1/2 in Stub Length Uncoated coated Carbide end mill. [See More]
- Geometry: Ballnose
- Cutter: 0.031
- Cutter Type: Endmill
- Shank: 0.125
from Sandvik AB
. BALL NOSE TYPE. SOLID CARBIDE MATERIAL. 3 INCH OVERALL LENGTH. 1 INCH FLUTE LENGTH. STRAIGHT SHANK TYPE. 1/8 INCH SHANK SIZE. RIGHT HAND DIRECTION OF CUT. 4 FLUTE(S). SPIRAL FLUTE TYPE. 1/8 INCH CUTTER DIAMETER. 1/8 CUTTER DIAMETER - FRACTIONAL. .125 CUTTER DIAMETER - DECIMAL. PRECISION TWIST... [See More]
- Geometry: Ballnose
- Units: Fractional
- Cutter Type: Endmill
- Cutter: 0.125
from KEO Cutters
Decimal 2-Flute Single-End - HSS Ball Nose Regular [See More]
- Geometry: Ballnose
- Cutting Ends: Single
- Cutter Type: Roughing; Endmill
- Units: Fractional
from Promax Tool Company
Series 270 0 ° Taper 4 Flute Ball End Rib Tool. Features: Designed to improve production in high speed machining of deep, tight grooves in plastic injection molds. Eliminates time-consuming EDM burnig operations resulting in a bench free rib. Reduce cycle times with faster speeds and feeds. [See More]
- Geometry: Ballnose
- Units: Fractional
- Cutting Ends: Single
- Cutter: 0.030
from Cutting Edge Technologies, Inc.
Diameter: 1/16". End Type: Ball. Flute Length Type: Stub. Length of Cut: 3/32". Number of Flutes: Overall Length: 2". Shank Diameter: 3/16". Type: End Mill [See More]
- Geometry: Ballnose
- Cutting Ends: Single
- Cutter Type: Endmill
- Units: Fractional
from Melin Tool Company
3 flutes usually allow feed rates 50% faster than 2 flute tools. Used for radius or contouring part surfaces. Can also be used in profling, slotting, key-ways and pockets. Designed to cut materials including nickel base alloy, stainless, tough alloys, and abrasive materials. [See More]
- Geometry: Ballnose
- Cutting Ends: Double
- Cutter Type: Endmill
- Units: Fractional
from Reid Supply
Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . 1-1/2 in Stub Length Uncoated coated Carbide end mill. [See More]
- Geometry: Ballnose
- Cutter: 0.031
- Cutter Type: Endmill
- Shank: 0.125
from KEO Cutters
Decimal 2-Flute Single-End - HSS Ball Nose Stub [See More]
- Geometry: Ballnose
- Cutting Ends: Single
- Cutter Type: Roughing; Endmill
- Units: Fractional
from Promax Tool Company
PRO-4 Ball End - Series 192. Series 192 Vibration Reducing End Mill with Ball End. The patented PRO-4 by PROMAX. View Speeds and Feeds page. Features: Eliminates Chatter & Vibration. Delivers and Excellent Finish. Relieves cutting pressure against the tools with OD Chip Breakers. Easy & Inexpensive... [See More]
- Geometry: Ballnose
- Cutting Ends: Single
- Cutter Type: Endmill
- Units: Fractional
from Cutting Edge Technologies, Inc.
Diameter (metric): 0.5mm. End Type: Ball. Flute Length (metric): 1.5mm. Flute Length Type: Standard. Number of Flutes: Overall Length (metric): 38mm. Shank Diameter (metric): 3.00mm. Substrate Material: Carbide. Type: End Mill [See More]
- Geometry: Ballnose
- Cutting Ends: Single
- Cutter Type: Endmill
- Units: Metric
from Melin Tool Company
3 flutes usually allow feed rates 50% faster than 2 flute tools. Used for radius or contouring part surfaces. Designed to cut materials including nickel base alloy, stainless, tough alloys, and abrasive materials. [See More]
- Geometry: Ballnose
- Cutting Ends: Single
- Cutter Type: Endmill
- Units: Fractional
from Reid Supply
Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . 1-1/2 in Regular Length Uncoated coated Carbide end mill. [See More]
- Geometry: Ballnose
- Cutter: 0.031
- Cutter Type: Endmill
- Shank: 0.125
from Cutting Edge Technologies, Inc.
Diameter (metric): 7mm. End Type: Ball. Flute Length (metric): 20.00mm. Flute Length Type: Standard. Number of Flutes: Overall Length (metric): 63mm. Shank Diameter (metric): 8mm. Substrate Material: Carbide. Type: End Mill [See More]
- Geometry: Ballnose
- Cutting Ends: Single
- Cutter Type: Endmill
- Units: Metric
from Melin Tool Company
Used for radius or contouring part surfaces. Materials ranging from nickel base alloy, stainless, tough alloys, and abrasive materials. Standard, medium, and long lengths. [See More]
- Geometry: Ballnose
- Cutting Ends: Single
- Cutter Type: Endmill
- Units: Metric
from Reid Supply
Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . 1-1/2 in Standard Length TiCN coated Carbide end mill. [See More]
- Geometry: Ballnose
- Cutter: 0.063
- Cutter Type: Endmill
- Shank: 0.125
from Cutting Edge Technologies, Inc.
Coating: Uncoated. Diameter: 0.010". End Type: Ball. Flute Length: 3 X DIA. Flute Length Type: Standard. Number of Flutes: Overall Length: 1 1/2". Shank Diameter: 1/8". Tolerance: +/- .0005". Type: End Mill [See More]
- Geometry: Ballnose
- Cutting Ends: Single
- Cutter Type: Endmill
- Units: Fractional
from Melin Tool Company
These end mills have metric diameters, however, the overall length, length of cut,and shank are all inch dimensions. Used for radius or contouring part surfaces. Materials ranging from nickel base alloy, stainless, tough alloys, and abrasive materials. Standard, medium, and long lengths. [See More]
- Geometry: Ballnose
- Cutting Ends: Single
- Cutter Type: Endmill
- Units: Metric
from Reid Supply
Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . 1-1/2 in Standard Length TiCN coated Carbide end mill. [See More]
- Geometry: Ballnose
- Cutter: 0.126
- Cutter Type: Endmill
- Shank: 0.125
from Cutting Edge Technologies, Inc.
Coating: Diamond. Diameter: 1/64". End Type: Ball. Flute Length: 5/64". Flute Length Type: Long Flute/Long Shank. Number of Flutes: Overall Length: 2 1/2". Shank Diameter: 1/8". Substrate Material: Carbide. Tolerance: +.000"/-.001". Type: End Mill [See More]
- Geometry: Ballnose
- Cutting Ends: Single
- Cutter Type: Finishing; Endmill
- Units: Fractional
from Melin Tool Company
These end mills have metric diameters, however, the overall length, length of cut, and shank are all inch dimensions. Used for general purpose milling in most materials of medium and tough alloy materials such as stainless steel, nickel base alloy, brass, iron etc. Can be used in profling, slotting,... [See More]
- Geometry: Ballnose
- Cutting Ends: Single
- Cutter Type: Endmill
- Units: Fractional; Metric
from Reid Supply
Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . 50.0 mm Standard Length TiAlN coated Carbide end mill. [See More]
- Geometry: Ballnose
- Cutter: 0.157
- Cutter Type: Endmill
- Shank: 0.236
from Cutting Edge Technologies, Inc.
Coating: Uncoated. Diameter: 1/32". End Type: Ball. Flute Length: 3/32". Flute Length Type: Standard. Number of Flutes: Overall Length: 1 1/2". Shank Diameter: 1/8". Substrate Material: Carbide. Type: End Mill [See More]
- Geometry: Ballnose
- Cutting Ends: Single
- Cutter Type: Endmill
- Units: Fractional
from Melin Tool Company
Used for radius or contouring part surfaces. Design to cut materials ranging from nickel base alloy, stainless, tough alloys and abrasive materials. [See More]
- Geometry: Ballnose
- Cutting Ends: Double
- Cutter Type: Endmill
- Units: Fractional
from Reid Supply
Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . 50.0 mm Standard Length Alumastar coated Carbide end mill. [See More]
- Geometry: Ballnose
- Cutter: 0.157
- Cutter Type: Endmill
- Shank: 0.236
from Cutting Edge Technologies, Inc.
Coating: TIN. Diameter: 1/32". End Type: Ball. Flute Length: 3/32". Flute Length Type: Standard. Number of Flutes: Overall Length: 1 1/2". Shank Diameter: 1/8". Substrate Material: Carbide. Type: End Mill [See More]
- Geometry: Ballnose
- Cutting Ends: Single
- Cutter Type: Endmill
- Units: Fractional
from Melin Tool Company
Used for radius or contouring of part surfaces. Materials ranging from nickel base alloy, stainless, tough alloys, and abrasive materials. [See More]
- Geometry: Ballnose
- Cutting Ends: Single
- Cutter Type: Endmill
- Units: Fractional
from Reid Supply
Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . 1-1/2 in Standard Length Uncoated coated Carbide end mill. [See More]
- Geometry: Ballnose
- Cutter: 0.126
- Cutter Type: Endmill
- Shank: 0.125
from Cutting Edge Technologies, Inc.
Coating: TiALN. Diameter: 1/32". End Type: Ball. Flute Length: 3/32". Flute Length Type: Standard. Number of Flutes: Overall Length: 1 1/2". Shank Diameter: 1/8". Type: End Mill [See More]
- Geometry: Ballnose
- Cutting Ends: Single
- Cutter Type: Endmill
- Units: Fractional
from Melin Tool Company
For extended reach for radius or contouring into deep slots or pockets. Neck diameter reduced by .020 for clearance. [See More]
- Geometry: Ballnose
- Cutting Ends: Single
- Cutter Type: Endmill
- Units: Fractional
from Reid Supply
Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . 1-1/2 in Standard Length Uncoated coated Carbide end mill. [See More]
- Geometry: Ballnose
- Cutter: 0.031
- Cutter Type: Endmill
- OAL: 1.50
from Cutting Edge Technologies, Inc.
Coating: TIN. Diameter: 25/64". End Type: Ball. Flute Length: 7/8". Flute Length Type: Standard. Number of Flutes: Overall Length: 2 1/2". Shank Diameter: 7/16". Substrate Material: Carbide. Type: End Mill [See More]
- Geometry: Ballnose
- Cutting Ends: Single
- Cutter Type: Endmill
- Units: Fractional
from Melin Tool Company
Can remove material at high roughing speeds while producing finishes close to conventional end mills, due to the chip-breaker form. The 8% cobalt gives high edge hardness at high temperature levels. These end mills are designed to machine soft materials such as aluminum, plastic, zinc alloys. Wide... [See More]
- Geometry: Ballnose
- Cutting Ends: Single
- Cutter Type: Roughing; Endmill
- Units: Fractional
from Reid Supply
Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . 1-1/2 in Standard Length AlTiN coated Carbide end mill. [See More]
- Geometry: Ballnose
- Cutter: 0.031
- Cutter Type: Endmill
- OAL: 1.50
from Cutting Edge Technologies, Inc.
Coating: Uncoated. Diameter: 13/32". End Type: Ball. Flute Length: 7/8". Flute Length Type: Standard. Number of Flutes: Overall Length: 2 1/2". Shank Diameter: 7/16". Substrate Material: Carbide. Type: End Mill [See More]
- Geometry: Ballnose
- Cutting Ends: Single
- Cutter Type: Endmill
- Units: Fractional
from Melin Tool Company
Used for radius and conouring part surfaces. Designed to cut materials such as stainless, tough alloys, abrasive, and non-ferrous. Made from premium submicron grain carbide. [See More]
- Geometry: Ballnose
- Cutting Ends: Double
- Cutter Type: Endmill
- Units: Fractional
from Reid Supply
Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . 1-1/2 in Standard Length Uncoated coated Carbide end mill. [See More]
- Geometry: Ballnose
- Cutter: 0.031
- Cutter Type: Endmill
- OAL: 1.50
from Cutting Edge Technologies, Inc.
Diameter: 1/8". End Type: Ball. Flute Length: 3/4". Flute Length Type: Long. Number of Flutes: Overall Length: 2 1/4". Shank Diameter: 1/8". Substrate Material: Carbide. Type: End Mill [See More]
- Geometry: Ballnose
- Cutting Ends: Single
- Cutter Type: Endmill
- Units: Fractional
from Melin Tool Company
Used for radius and contouring part surfaces. Designed to cut materials such as stainless, tough alloys, abrasive, and non-ferrous. Made from premium submicron grain carbide. [See More]
- Geometry: Ballnose
- Cutting Ends: Double
- Cutter Type: Endmill
- Units: Fractional
from Reid Supply
Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . 1-1/2 in Standard Length AlTiN coated Carbide end mill. [See More]
- Geometry: Ballnose
- Cutter: 0.031
- Cutter Type: Endmill
- OAL: 1.50
from Cutting Edge Technologies, Inc.
Diameter: 1/32". End Type: Ball. Flute Length: 1/16". Flute Length Type: Stub. Number of Flutes: Overall Length: 1 1/2". Shank Diameter: 1/8". Stub Length: Substrate Material: Carbide. Type: End Mill [See More]
- Geometry: Ballnose
- Cutting Ends: Single
- Cutter Type: Endmill
- Units: Fractional
from Melin Tool Company
Use for radius and contouring part surfaces. Designed to cut materials ranging from nickel base alloy, stainless, tough alloys, abrasive and nonferrous. Made from premium submicron grain carbide. [See More]
- Geometry: Ballnose
- Cutting Ends: Single
- Cutter Type: Endmill
- Units: Fractional
from Reid Supply
Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . 2-1/2 in Long Length Uncoated coated Carbide end mill. [See More]
- Geometry: Ballnose
- Cutter: 0.189
- Cutter Type: Endmill
- Shank: 0.188
from Cutting Edge Technologies, Inc.
Diameter: 1/8". End Type: Ball. Flute Length: 3/4". Flute Length Type: Long. Number of Flutes: Overall Length: 2 1/4". Shank Diameter: 1/8". Substrate Material: Carbide. Type: End Mill [See More]
- Geometry: Ballnose
- Cutting Ends: Single
- Cutter Type: Endmill
- Units: Fractional
from Melin Tool Company
3 flute design will usually allow feed rates 50% faster than 2 flute tools. Used for general purpose milling in most materials of medium hardness such as steel, brass, iron, and non-ferrous materials. Made from premium submicron grain carbide. [See More]
- Geometry: Ballnose
- Cutting Ends: Single
- Cutter Type: Endmill
- Units: Fractional
from Reid Supply
Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . 2-1/4 in Long Length AlTiN coated Carbide end mill. [See More]
- Geometry: Ballnose
- Cutter: 0.126
- Cutter Type: Endmill
- Shank: 0.125
from Cutting Edge Technologies, Inc.
Diameter: 1/32". End Type: Ball. Flute Length: 1/16". Flute Length Type: Stub. Number of Flutes: Overall Length: 1 1/2". Shank Diameter: 1/8". Substrate Material: Carbide. Type: End Mill [See More]
- Geometry: Ballnose
- Cutting Ends: Double
- Cutter Type: Endmill
- Units: Fractional
from Melin Tool Company
40 ° HELIX END MILLS BALL END, 2 AND 4 FLUTES. High helix for excellent chip ejection. For radius and contouring part surfaces. Higher shearing action. Used for stainless steel and exotic materials. Made from premium submicron grain carbide. [See More]
- Geometry: Ballnose
- Cutting Ends: Single
- Cutter Type: Finishing; Endmill
- Units: Fractional
from Reid Supply
Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . 2-1/4 in Long Length Uncoated coated Carbide end mill. [See More]
- Geometry: Ballnose
- Cutter: 0.126
- Cutter Type: Endmill
- Shank: 0.125
from Cutting Edge Technologies, Inc.
Diameter: 1/32". End Type: Ball. Flute Length: 1/16". Flute Length Type: Stub. Number of Flutes: Overall Length: 1 1/2". Shank Diameter: 1/8". Stub Length: Substrate Material: Carbide. Type: End Mill [See More]
- Geometry: Ballnose
- Cutting Ends: Single
- Cutter Type: Endmill
- Units: Fractional
from Melin Tool Company
Short flute length with reduced neck for maximum rigidity. nACo coated for durability. Use air mist coolant for materials harder than RC40. Made from premium submicron grain carbide. [See More]
- Geometry: Ballnose
- Cutting Ends: Single
- Cutter Type: Finishing; Endmill
- Units: Fractional
from Reid Supply
Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . 2-1/4 in Long Length AlTiN coated Carbide end mill. [See More]
- Geometry: Ballnose
- Cutter: 0.126
- Cutter Type: Endmill
- Shank: 0.125
from Cutting Edge Technologies, Inc.
Diameter: 1/32". End Type: Ball. Flute Length: 1/16". Flute Length Type: Stub. Number of Flutes: Overall Length: 1 1/2". Shank Diameter: 1/8". Substrate Material: Carbide. Type: End Mill [See More]
- Geometry: Ballnose
- Cutting Ends: Double
- Cutter Type: Endmill
- Units: Fractional
from Melin Tool Company
MVB SERIES - SPHERICAL BALL END AlTiN COATED, 2 AND 4 FLUTE. High performance ball nose plus end mills are used in the mold industry and have a full 220 degree arc cutting capability. Tools are stocked with a coating to optimize cutting performance. Made from premium submicron grain carbide. [See More]
- Geometry: Ballnose
- Cutting Ends: Single
- Cutter Type: Finishing; Endmill
- Units: Fractional
from Reid Supply
Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . 3 in Extra Long Length Uncoated coated Carbide end mill. [See More]
- Geometry: Ballnose
- Cutter: 0.126
- Cutter Type: Endmill
- Shank: 0.125
from Cutting Edge Technologies, Inc.
Coating: Diamond. Diameter: 1/64". End Type: Ball. Flute Length: 5/64". Flute Length Type: Long Flute/Extra Long Reach. Max Reach: .250". Number of Flutes: Overall Length: 2 1/2". Shank Diameter: 1/8". Substrate Material: Carbide. Type: End Mill [See More]
- Geometry: Ballnose
- Cutting Ends: Single
- Cutter Type: Finishing; Endmill
- Units: Fractional
from Melin Tool Company
Helix changes along flutes. For radius and contouring part surface. AlTiN coated for improved tool life and increased production output. Made from premium submicron grain carbide. [See More]
- Geometry: Ballnose
- Cutting Ends: Single
- Cutter Type: Finishing; Endmill
- Units: Fractional
from Reid Supply
Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . 3 in Extra Long Length AlTiN coated Carbide end mill. [See More]
- Geometry: Ballnose
- Cutter: 0.126
- Cutter Type: Endmill
- Shank: 0.125
from Cutting Edge Technologies, Inc.
Coating: Diamond. Diameter: 1/32". End Type: Ball. Flute Length: 1/16". Flute Length Type: Extra Long Reach Stub. Max Reach: .500". Number of Flutes: Overall Length: 2 1/2". Shank Diameter: 1/8". Substrate Material: Carbide. Type: End Mill [See More]
- Geometry: Ballnose
- Cutting Ends: Single
- Cutter Type: Finishing; Endmill
- Units: Fractional