Roughing / Hogging Milling Cutters

79 Results
SM Series -- SML165CB
from SwiftCARB

Strong core for heavier cuts, excellent for high nickel alloys [See More]

  • Cutter Type: Roughing; Endmill
  • Cutting Ends: Single
  • Geometry: Square; Radius (optional feature)
  • Units: Fractional; Metric (optional feature)
Cobalt HSS End Mills -- Coarse Pitch - 3 Flute
from Melin Tool Company

Due to the sinusoidal form on cutting edge, small chips are produced which allow faster feed rates then conventional end mills. A rough finish is produced which will require a finishing pass. Designed to machine soft materials such as aluminum, plastic, zinc alloys. Wide futes provide rapid chip... [See More]

  • Cutter Type: Roughing; Endmill
  • Cutting Ends: Single
  • Geometry: Square
  • Units: Fractional
Roughing End Mill -- NCR4016
from Contour360º

4 Flute, 30 Degree Helix, Center Cutting. Solid Carbide End Mills. [See More]

  • Cutter Type: Roughing; Endmill
  • Cutting Ends: Single
  • Geometry: Square
  • Units: Fractional
Corner Radius End Mill -- 1014919 [1014919 from Garr Tool Company]
from Reid Supply

Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . This end mill has a corner radius of 0.5 mm and is AlTiN coated. [See More]

  • Cutter Type: Roughing; Finishing; Endmill; Corner Rounding
  • Shank: 0.118
  • Cutter: 0.118
  • OAL: 1.97
Cobalt Roughing End Mill 470-#001 -- 470-#001
from Universal Cutting Tools, Inc.

M42 8% Cobalt Roughing End Mill - Multi-Flute * Single End * Coarse Pitch [See More]

  • Cutter Type: Roughing; Endmill
  • Units: Fractional
  • Cutting Ends: Single
  • Cutter: 0.250
Face Milling Tools -- Auto Roughing
from Sandvik Coromant Co.

Extra close pitch face milling cutter primarily intended for roughing and semi-finishing of cast iron components. Benefits. Spring-loaded insert for quick and easy insert indexing. High-productive auto roughing cutter. Strong triangular insert. Features. Large number of inserts. 45 degree face mill. [See More]

  • Cutter Type: Roughing; Finishing; Face Mill
  • Units: Fractional (optional feature); Metric
  • Cutting Ends: Single
  • Cutter: 3.150 to 19.685
Carbide Decimal -- 2-Flute Single-End Ball Nose Regular
from KEO Cutters

Carbide Decimal 2-Flute Single-End Ball Nose Regular [See More]

  • Cutter Type: Roughing; Endmill
  • Cutting Ends: Single
  • Geometry: Ballnose
  • Units: Fractional
3 Flute Ball Rougher-Finisher for Stainless Steel - Series 122 -- 122-00812
from Promax Tool Company

3 Flute Ball Rougher-Finisher for Stainless Steel - Series 122. Series 122 3 Flute Ball Rougher-Finisher for Stainless Steel. View Speeds and Feeds page. Features: Designed for aggressive slotting and pocket milling. Best in in low and high carbon steels, stainless steel, titanium and high... [See More]

  • Cutter Type: Roughing; Finishing; Endmill
  • Cutting Ends: Single
  • Geometry: Ballnose
  • Units: Fractional
Series 1910 4 Flute Roughing End Mill -- 19101
from Cutting Edge Technologies, Inc.

Coating: Uncoated. Diameter: 1/4". End Type: Square. Flute Length: 3/4". Flute Length Type: Standard. Number of Flutes: Overall Length: 2 1/2". Shank Diameter: 1/4". Substrate Material: Carbide. Type: End Mill [See More]

  • Cutter Type: Roughing; Endmill
  • Cutting Ends: Single
  • Geometry: Square
  • Units: Fractional
Cobalt HSS End Mills -- Coarse Pitch - HSS (M7)
from Melin Tool Company

Due to the sinusoidal form on cutting edge, small chips are produced which allow faster feed rates then conventional end mills. A rough finish is produced which will require a finishing pass. Used in difficult and abrasive materials and tough alloy materials, such as stainless steel, nickel base... [See More]

  • Cutter Type: Roughing; Endmill
  • Cutting Ends: Single
  • Geometry: Square
  • Units: Fractional
Corner Radius End Mill -- GAR-63100 [GAR-63100 from Garr Tool Company]
from Reid Supply

Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . This end mill has a corner radius of .010 in and is AlTiN coated. [See More]

  • Cutter Type: Roughing; Finishing; Endmill; Corner Rounding
  • Shank: 0.188
  • Cutter: 0.189
  • OAL: 4.00
Cobalt Roughing End Mill 471-#101 -- 471-#101
from Universal Cutting Tools, Inc.

M42 8% Cobalt Roughing End Mill - 3-Flute Single End * Stub Length * Fine Pitch * Center Cutting [See More]

  • Cutter Type: Roughing; Endmill
  • Units: Fractional
  • Cutting Ends: Single
  • Cutter: 0.250
Face Milling Tools -- CoroMill 210
from Sandvik Coromant Co.

The CoroMill ® 210 is a very productive roughing concept to use when high metal removal rate is the first priority. A 10 ° entering angle allows extreme feed rates when face milling. This directs the cutting forces in an axial direction, which provides a stable cutting action and no... [See More]

  • Cutter Type: Roughing; Endmill; Face Mill
  • Units: Fractional (optional feature); Metric
  • Cutting Ends: Single
  • Cutter: 1.000 to 6.000
Carbide Decimal -- 2-Flute Single-End Ball Nose Stub
from KEO Cutters

Carbide Decimal 2-Flute Single-End Ball Nose Stub [See More]

  • Cutter Type: Roughing; Endmill
  • Cutting Ends: Single
  • Geometry: Ballnose
  • Units: Fractional
3 Flute Rougher-Finisher for Aluminum - Series 119 -- 119-00814
from Promax Tool Company

3 Flute Rougher-Finisher for Aluminum - Series 119. Series 119 3 Flute Rougher-Finisher for Aluminum. View Speeds and Feeds page. Features: Designend to improve performance in profiling and pocket rougher-finishing applications. Best in Aluminum and and light alloys. Eccentric relieved for a 25%... [See More]

  • Cutter Type: Roughing; Finishing; Endmill
  • Units: Fractional
  • Cutting Ends: Single
  • Cutter: 0.125
Series 1910 4 Flute Roughing TIN Mill -- 19201
from Cutting Edge Technologies, Inc.

Coating: TIN. Diameter: 1/4". End Type: Square. Flute Length: 3/4". Flute Length Type: Standard. Number of Flutes: Overall Length: 2 1/2". Shank Diameter: 1/4". Substrate Material: Carbide. Type: End Mill [See More]

  • Cutter Type: Roughing; Endmill
  • Cutting Ends: Single
  • Geometry: Square
  • Units: Fractional
Cobalt HSS End Mills -- Coarse Pitch Center Cutting
from Melin Tool Company

Due to the sinusoidal form on cutting edge, small chips are produced which allow faster feed rates then conventional end mills. These tools will plunge cut. A rough finish is produced which will require a finishing pass. Used in diffcult and abrasive materials and tough alloy materials, such as... [See More]

  • Cutter Type: Roughing; Endmill
  • Cutting Ends: Single
  • Geometry: Square
  • Units: Fractional
Roughing End Mill -- 1120968
from Reid Supply

Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . 4.00 in AlTiN coated Solid Carbide end mill. [See More]

  • Cutter Type: Roughing; Endmill
  • Cutter: 0.752
  • Geometry: Square
  • Shank: 0.750
Cobalt Roughing End Mill 473-#301 -- 473-#301
from Universal Cutting Tools, Inc.

M42 8% Cobalt Roughing End Mill for Aluminum - 3-Flute Single End * Center Cutting * Coarse Pitch [See More]

  • Cutter Type: Roughing; Endmill
  • Units: Fractional
  • Cutting Ends: Single
  • Cutter: 0.250
Face Milling Tools -- CoroMill 245
from Sandvik Coromant Co.

Milling cutters for high metal removal and mirror finish. The cutter is designed with enhanced corners to reduce burr formation and frittering of the component. Benefits. Easy to use and high productivity. Light cutting with low power consumption. Close tolerance combined with the wiper insert for... [See More]

  • Cutter Type: Roughing; Finishing; Face Mill
  • Units: Fractional (optional feature); Metric
  • Cutting Ends: Single
  • Cutter: 1.250 to 20.000
Carbide Decimal -- 2-Flute Single-End Regular
from KEO Cutters

Carbide Decimal 2-Flute Single-End Regular [See More]

  • Cutter Type: Roughing; Endmill
  • Cutting Ends: Single
  • Geometry: Square
  • Units: Fractional
3 Flute Rougher-Finisher for Stainless Steel - Series 117 -- 117-00812
from Promax Tool Company

3 Flute Rougher-Finisher for Stainless Steel - Series 117. Series 117 3 Flute Rougher-Finisher for Stainless Steel. View Speeds and Feeds page. Features: Designed for aggressive slotting and pocket milling. Best in in low and high carbon steels, stainless steel, titanium and high temperature alloys. [See More]

  • Cutter Type: Roughing; Finishing; Endmill
  • Units: Fractional
  • Cutting Ends: Single
  • Cutter: 0.125
Cobalt HSS End Mills -- Fine Pitch - 3 Flute
from Melin Tool Company

Due to the finer sinusoidal form on cutting edge, finer chips are produced than coarse pitch, which are easier flushed away and reduce re-cutting and packing. A rough finish is produced which will require finishing pass. Designed to machine soft materials such as aluminum, plastic, zinc alloys. Wide... [See More]

  • Cutter Type: Roughing; Endmill
  • Cutting Ends: Single
  • Geometry: Square
  • Units: Fractional
Roughing End Mill -- GAR-49490 [GAR-49490 from Garr Tool Company]
from Reid Supply

Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . 50.0 mm TiAlN coated Solid Carbide end mill. [See More]

  • Cutter Type: Roughing; Endmill
  • Shank: 0.236
  • Cutter: 0.236
  • OAL: 1.97
Face Milling Tools -- CoroMill 345
from Sandvik Coromant Co.

CoroMill ® 345 is a cost-efficient face mill for high productivity in terms of feed per tooth and metal removal rate. The robust cutter body and shim-protected tip seats give security to the machining process, making the cutter body a good choice if unmanned production is a priority. Benefits. [See More]

  • Cutter Type: Roughing; Finishing; Face Mill
  • Units: Fractional (optional feature); Metric
  • Cutting Ends: Double
  • Cutter: 1.500 to 10.000
Carbide Decimal -- 2-Flute Single-End Stub
from KEO Cutters

Carbide Decimal 2-Flute Single-End Stub [See More]

  • Cutter Type: Roughing; Endmill
  • Cutting Ends: Single
  • Geometry: Square
  • Units: Fractional
4 Flute Rougher-Finisher for All Material Types - Series 120 -- 120-00812
from Promax Tool Company

4 Flute Rougher-Finisher for All Material Types - Series 120. Series 120 4 Flute Rougher-Finisher for All Material Types. View Speeds and Feeds page. Features: Bridges the gap between full roughing and finishing applications. Maintains an exceptional part surface finish. Relieves tool pressure... [See More]

  • Cutter Type: Roughing; Finishing; Endmill
  • Units: Fractional
  • Cutting Ends: Single
  • Cutter: 0.125
Cobalt HSS End Mills -- Fine Pitch Center Cutting
from Melin Tool Company

Due to the finer sinusoidal form on cutting edge, finer chips are produced than coarse pitch, which are easier flushed away and reduce re-cutting and packing. A rough finish is produced which may require a finishing pass. These tools will plunge cut. [See More]

  • Cutter Type: Roughing; Endmill
  • Cutting Ends: Single
  • Geometry: Square
  • Units: Fractional
Roughing End Mill -- HA-6217-16006 [HA-6217-16006 from Widia Manchester]
from Reid Supply

Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . 4.625 in Uncoated coated M42 Cobalt end mill. [See More]

  • Cutter Type: Roughing; Endmill
  • Shank: 0.625
  • Cutter: 0.626
  • OAL: 4.62
Face Milling Tools -- CoroMill 357
from Sandvik Coromant Co.

CoroMill ® 357 is a multi-edge face milling cutter for roughing and cubing in mainly steel and cast iron. It has a secure and strong cutter body design with shim-protected tip seats and a clamping system that offers quick and easy insert indexing. Benefits. High metal removal rate. Low downtime... [See More]

  • Cutter Type: Roughing; Face Mill
  • Units: Fractional (optional feature); Metric
  • Cutting Ends: Double
  • Cutter: 4.000 to 10.000
Carbide Decimal -- 4-Flute Single-End Regular
from KEO Cutters

Carbide Decimal 4-Flute Single-End Regular [See More]

  • Cutter Type: Roughing; Endmill
  • Cutting Ends: Single
  • Geometry: Square
  • Units: Fractional
5 Flute Rougher-Finisher for Steels & High Strength Alloys - Series 121 -- 121-04832
from Promax Tool Company

5 Flute Rougher-Finisher for Steels & High Strength Alloys - Series 121. Series 121 5 Flute Rougher-Finisher for Steels & High Strength Alloys. View Speeds and Feeds page. Features: Bridges the gap between full roughing and finishing applications. Maintains an exceptional part surface finish. [See More]

  • Cutter Type: Roughing; Finishing; Endmill
  • Units: Fractional
  • Cutting Ends: Single
  • Cutter: 0.750
Cobalt HSS End Mills -- Fine Pitch Non-Center Cutting
from Melin Tool Company

Due to the finer sinusoidal form on cutting edge, finer chips are produced than coarse pitch, which are easier flushed away and reduce re-cutting and packing. A rough finish is produced which may require a finishing pass. These will not plunge cut. [See More]

  • Cutter Type: Roughing; Endmill
  • Cutting Ends: Single
  • Geometry: Square
  • Units: Fractional
Roughing End Mill -- HA-TC4S0R-10004 [HA-TC4S0R-10004 from Widia Manchester]
from Reid Supply

Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . 2.500 in TiCN coated Solid Carbide end mill. [See More]

  • Cutter Type: Roughing; Endmill
  • Shank: 0.375
  • Cutter: 0.374
  • OAL: 2.50
Face Milling Tools -- CoroMill 365
from Sandvik Coromant Co.

CoroMill ® 365 is the essential tool for rough to semi-finish face milling of cast iron and steel components. Use the tool for large series production and applications where high metal removal rate is critical. Benefits. Inserts with ability to machine down to AP = 6 mm (0.236 inch). Unique... [See More]

  • Cutter Type: Roughing; Face Mill
  • Units: Fractional (optional feature); Metric
  • Cutting Ends: Single
  • Cutter: 1.500 to 18.000
Carbide End Mills -- 2 & 4 Flute Single Ball Nose Extra-Long
from KEO Cutters

2 & 4 Flute Single Ball Nose Extra-Long [See More]

  • Cutter Type: Roughing; Endmill
  • Cutting Ends: Single
  • Geometry: Ballnose
  • Units: Fractional
General Purpose Rougher - Series 100 -- 100-01212
from Promax Tool Company

General Purpose Rougher - Series 100. Series 100 General Purpose Roughing End Mill. View Speeds and Feeds page. Features: Recommened for general purpose applications in material upto 50Rc. Suggested for use in normalized carbon and alloy steels, cast steels, stainless steels, cast irons, brass and... [See More]

  • Cutter Type: Roughing; Endmill
  • Units: Fractional
  • Cutting Ends: Single
  • Cutter: 0.188
Cobalt HSS End Mills -- Metric - 4 Flute Fine Pitch Rougher
from Melin Tool Company

Due to the finer sinusoidal form on cutting edge, finer chips are produced than coarse pitch, which are easier flushed away and reduce re-cutting and packing. A rough finish is produced which will require a finishing pass. [See More]

  • Cutter Type: Roughing; Endmill
  • Cutting Ends: Single
  • Geometry: Square
  • Units: Metric
Roughing End Mill -- HA-TC6208-10004 [HA-TC6208-10004 from Widia Manchester]
from Reid Supply

Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . 2.500 in TiCN coated M42 Cobalt end mill. [See More]

  • Cutter Type: Roughing; Endmill
  • Shank: 0.375
  • Cutter: 0.374
  • OAL: 2.50
Face Milling Tools -- T-Max 45
from Sandvik Coromant Co.

45 ° entering angle and strong inserts enable machining under demanding conditions and at long overhangs. Large parallel lands and secondary cutting edges provide effective back-cutting facility. Benefits. Spring-loaded insert clamping system for quick and easy insert change. Possibility to... [See More]

  • Cutter Type: Roughing; Face Mill
  • Units: Fractional (optional feature); Metric
  • Cutting Ends: Single
  • Cutter: 3.937 to 12.402
Carbide End Mills -- 2 and 4 Flute Double-End Ball Nose Stub
from KEO Cutters

2 and 4 Flute Double-End Ball Nose Stub [See More]

  • Cutter Type: Roughing; Endmill
  • Cutting Ends: Double
  • Geometry: Ballnose
  • Units: Fractional
Roughers for Hardened Materials - Series 103 -- 103-01614
from Promax Tool Company

Roughers for Hardened Materials - Series 103. Series 103 Roughing End Mill for Hardened Materials. View Speeds and Feeds page. Features: Designed for use on extremely tough to machine materials with a 60+Rc hardness and high temperature alloys. 20 Degree Helix 4 Flute. Corner Radius standard to... [See More]

  • Cutter Type: Roughing; Endmill
  • Units: Fractional
  • Cutting Ends: Single
  • Cutter: 0.250
Cobalt HSS End Mills -- Rougher Finisher
from Melin Tool Company

Can remove material at high roughing speeds while producing finishes close to conventional end mills, due to the chip-breaker form. The 8% cobalt gives high edge hardness at high temperature levels. These end mills are designed to machine soft materials such as aluminum, plastic, zinc alloys. Wide... [See More]

  • Cutter Type: Roughing; Endmill
  • Cutting Ends: Single
  • Geometry: Ballnose
  • Units: Fractional
Roughing End Mill -- IS-5622109 [IS-5622109 from ISCAR Metals, Inc.]
from Reid Supply

Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . 3.00 in TiAlN coated Solid Carbide end mill. [See More]

  • Cutter Type: Roughing; Endmill
  • Cutter: 0.375
  • Cutting Ends: Single
  • OAL: 3.00
High Feed Milling Tools -- CoroMill 316
from Sandvik Coromant Co.

Versatile in the widest sense of the word, CoroMill ® 316 can be applied for high feed face milling, slot milling, helical interpolation, shoulder milling, profile milling and chamfer milling of components in all material groups from ISO P to ISO S. CoroMill ® 316 allows machine shops to... [See More]

  • Cutter Type: Roughing; Finishing; Endmill; Face Mill
  • Units: Fractional (optional feature); Metric
  • Cutting Ends: Single
  • Cutter: 0.375 to 1.000
Carbide End Mills -- 2 and 4 Flute Double-End Stub
from KEO Cutters

2 and 4 Flute Double-End Stub [See More]

  • Cutter Type: Roughing; Endmill
  • Cutting Ends: Double
  • Geometry: Square
  • Units: Fractional
Roughers for Light Alloys - Series 102 -- 102-01214
from Promax Tool Company

Roughers for Light Alloys - Series 102. Series 102 Roughing End Mill for Light Alloys. View Speeds and Feeds page. Features: Designed for light materials like Aluminum, brass, copper, etc. as well as general purpose applications for deep slots and pockets. Reduces tool pressure and generates less... [See More]

  • Cutter Type: Roughing; Endmill
  • Units: Fractional
  • Cutting Ends: Single
  • Cutter: 0.188
Cobalt HSS End Mills -- Rougher Finisher - Non-Center Cutting
from Melin Tool Company

Used for radius or contouring part surfaces. Due to the finer sinusoidal form on cutting edge, finer chips are produced than coarse pitch, which are easier flushed away and reduce re-cutting and packing. A rough finish is produced which may require a finishing pass. These will not plunge cut. [See More]

  • Cutter Type: Roughing; Endmill
  • Cutting Ends: Single
  • Geometry: Square
  • Units: Fractional
High Feed Milling Tools -- CoroMill 419
from Sandvik Coromant Co.

CoroMill ® 419 is a high-feed milling concept with five edges for roughing to semi-finishing. It offers excellent performance in many material groups and has great possibilities for optimization. The high-feed and light-cutting action enable a soft sound, creating an operator-friendly... [See More]

  • Cutter Type: Roughing; Endmill; Face Mill
  • Units: Fractional (optional feature); Metric
  • Cutting Ends: Single
  • Cutter: 1.250 to 4.000
Carbide End Mills -- 2 and 4 Flute Single-End Ball Nose Long
from KEO Cutters

2 and 4 Flute Single-End Ball Nose Long [See More]

  • Cutter Type: Roughing; Endmill
  • Cutting Ends: Single
  • Geometry: Ballnose
  • Units: Fractional
Roughers for Space Age Exotic Materials - Series 101 -- 101-01212
from Promax Tool Company

Roughers for Space Age Exotic Materials - Series 101. Series 101 Roughing End Mill for Space Age Exotic Materials. View Speeds and Feeds page. Features: Designed Specifically for applications in materials such as titanium and nickel based/high temperature alloys (inconel, rene, wasploy, etc.). [See More]

  • Cutter Type: Roughing; Endmill
  • Units: Fractional
  • Cutting Ends: Single
  • Cutter: 0.188
Cobalt HSS End Mills -- T-Slot Roughers
from Melin Tool Company

Used for roughing out “T ” slots. [See More]

  • Cutter Type: Roughing; Endmill
  • Cutting Ends: Single
  • Geometry: T-Slot
  • Units: Fractional
High Feed Milling Tools -- CoroMill Plura
from Sandvik Coromant Co.

In our comprehensive range of CoroMill ® Plura mills, you will find the best option for your application, whether you need a tool that is optimized for a specific material or one that performs well in many materials. The range of tools includes high-performance solutions for high-speed... [See More]

  • Cutter Type: Roughing; Finishing; Endmill; Thread Mill (optional feature)
  • Cutting Ends: Single
  • Geometry: Square (optional feature); Ballnose (optional feature); Radius (optional feature)
  • Units: Fractional (optional feature); Metric
Carbide End Mills -- 2 and 4 Flute Single-End Extra-Long
from KEO Cutters

2 and 4 Flute Single-End Extra-Long [See More]

  • Cutter Type: Roughing; Endmill
  • Cutting Ends: Single
  • Geometry: Square
  • Units: Fractional
High Performance Carbide End Mills -- Roughing End Mills
from Melin Tool Company

Form relieved on high strength carbide for excellent profle milling. Made from premium submicron grain carbide. [See More]

  • Cutter Type: Roughing; Endmill
  • Cutting Ends: Single
  • Geometry: Square
  • Units: Fractional
Profile Milling Tools -- CoroMill 200
from Sandvik Coromant Co.

CoroMill 200 is a very stable rougher and a versatile tool. It is a good choice for general milling as well as for die and mold-making and should be the first choice for roughing operations. Strong cutting edges make the cutter resistant to tough conditions with interruptions (holes, gaps, etc.)... [See More]

  • Cutter Type: Roughing; Face Mill
  • Units: Fractional (optional feature); Metric
  • Cutting Ends: Single
  • Cutter: 1.000 to 10.000
Carbide End Mills -- 2 and 4 Flute Single-End Long
from KEO Cutters

2 and 4 Flute Single-End Long [See More]

  • Cutter Type: Roughing; Endmill
  • Cutting Ends: Single
  • Geometry: Square
  • Units: Fractional
High Performance Carbide End Mills -- Roughing End Mills - Rougher/Finisher
from Melin Tool Company

Can remove material at high roughing speeds while producing finishes close to conventional end mills, due to the chip-breaker form. Made from premium submicron grain carbide. [See More]

  • Cutter Type: Roughing; Finishing; Endmill
  • Cutting Ends: Single
  • Geometry: Square
  • Units: Fractional
Profile Milling Tools -- CoroMill 216
from Sandvik Coromant Co.

The CoroMill ® 216 end mill is a robust end mill concept for roughing and semi-finishing of curved surfaces in machining centers, CNC milling machines, and copy-milling machines for die and mold, aerospace, automotive, and associated industries. Benefits. Maximum security and reliability. High... [See More]

  • Cutter Type: Roughing; Endmill
  • Units: Fractional (optional feature); Metric
  • Cutting Ends: Single
  • Cutter: 0.394 to 1.968
Carbide End Mills -- 2 and 4 Flute Single-End Regular
from KEO Cutters

2 and 4 Flute Single-End Regular [See More]

  • Cutter Type: Roughing; Endmill
  • Cutting Ends: Single
  • Geometry: Square
  • Units: Fractional
Metric Carbide End Mills -- Rougher/Finisher Mills
from Melin Tool Company

A free cutting roughing end mill which will produce a smooth finish. 40 ° helix with eccentric relief. Small corner radius for strength. Made from premium submicron grain carbide. [See More]

  • Cutter Type: Roughing; Finishing; Endmill
  • Cutting Ends: Single
  • Geometry: Square
  • Units: Metric
Profile Milling Tools -- CoroMill 300
from Sandvik Coromant Co.

CoroMill ® 300 is a positive round insert concept for a broad range of operations such as face milling, pocketing, and profiling. Light cutting action allows for smooth entries and exits and for vibration-free use of extended tool setups. The positive concept is used for machines with high and... [See More]

  • Cutter Type: Roughing; Finishing; Endmill; Face Mill
  • Units: Fractional (optional feature); Metric
  • Cutting Ends: Single
  • Cutter: 0.375 to 8.000
Carbide End Mills -- 2 and 4 Flute Single-End Stub
from KEO Cutters

2 and 4 Flute Single-End Stub [See More]

  • Cutter Type: Roughing; Endmill
  • Cutting Ends: Single
  • Geometry: Square
  • Units: Fractional
Metric Carbide End Mills -- Roughing End Mills
from Melin Tool Company

Form relieved on high strength carbide for excellent profle milling. Made from premium submicron grain carbide. [See More]

  • Cutter Type: Roughing; Endmill
  • Cutting Ends: Single
  • Geometry: Square
  • Units: Metric
Profile Milling Tools -- CoroMill 600
from Sandvik Coromant Co.

CoroMill ® 600 is a modern innovative milling cutter –a completely new design based on our unique iLock ™ insert clamping solution. Developed for roughing and semi-finishing of turbine blades for power generation, this round-insert cutter enables a new approach to meet the challenges... [See More]

  • Cutter Type: Roughing; Endmill
  • Units: Fractional (optional feature); Metric
  • Cutting Ends: Single
  • Cutter: 0.984 to 2.480
High Performance Carbide End Mills -- 2 & 4 Flute Single End Extra Long Reach
from KEO Cutters

2 & 4 Flute Single End Extra Long Reach [See More]

  • Cutter Type: Roughing; Endmill
  • Cutting Ends: Single
  • Geometry: Square (optional feature); Ballnose (optional feature)
  • Units: Fractional
Powdered Metal End Mills -- Roughers Coarse Pitch
from Melin Tool Company

Due to the sinusoidal form on cutting edge, small chips are produced which allow faster feed rates than conventional end mills. These tools will plunge cut. A rough finish is produced will require a finishing pass. [See More]

  • Cutter Type: Roughing; Endmill
  • Cutting Ends: Single
  • Geometry: Square
  • Units: Fractional
High Performance Carbide End Mills -- 2 and 4 Flute
from KEO Cutters

Corner Radius Carbide 2- & 4-Flute [See More]

  • Cutter Type: Roughing; Endmill
  • Cutting Ends: Single
  • Geometry: Radius
  • Units: Fractional
Powdered Metal End Mills -- Roughers Fine Pitch
from Melin Tool Company

Due to the finer sinusoidal form on cutting edge, fner chips are produced than coarse pitch, which are easier flushed away and reduce re-cutting and packing. A rough finish is produced which may require a finishing pass. These tools will plunge cut. [See More]

  • Cutter Type: Roughing; Endmill
  • Cutting Ends: Single
  • Geometry: Square
  • Units: Fractional
High Performance Carbide End Mills -- 2 and 4 Flute Square End and Ball Nose
from KEO Cutters

2 and 4 Flute Square End and Ball Nose [See More]

  • Cutter Type: Roughing; Endmill
  • Cutting Ends: Single
  • Geometry: Square (optional feature); Ballnose (optional feature)
  • Units: Fractional
High Performance Carbide End Mills -- 3 and 4 Flute Long Shank
from KEO Cutters

3- and 4-Flute Long Shank [See More]

  • Cutter Type: Roughing; Endmill
  • Cutting Ends: Single
  • Geometry: Square (optional feature); Ballnose (optional feature)
  • Units: Fractional
High Performance Carbide End Mills -- 3-Flute Decimal Extra Long Reach
from KEO Cutters

3-Flute Decimal Extra Long Reach [See More]

  • Cutter Type: Roughing; Endmill
  • Cutting Ends: Single
  • Geometry: Square (optional feature); Ballnose (optional feature)
  • Units: Fractional
High Performance Carbide End Mills -- 3-Flute Extra Long Reach
from KEO Cutters

3-Flute Extra Long Reach [See More]

  • Cutter Type: Roughing; Endmill
  • Cutting Ends: Single
  • Geometry: Square (optional feature); Ballnose (optional feature)
  • Units: Fractional
High Performance Carbide End Mills -- 3-Flute Extra Reach Stub Ball Nose
from KEO Cutters

3-Flute Extra Reach Stub Ball Nose [See More]

  • Cutter Type: Roughing; Endmill
  • Cutting Ends: Single
  • Geometry: Ballnose
  • Units: Fractional
High Performance Carbide End Mills -- 3-Flute Long Reach
from KEO Cutters

3-Flute Long Reach [See More]

  • Cutter Type: Roughing; Endmill
  • Cutting Ends: Single
  • Geometry: Square (optional feature); Ballnose (optional feature)
  • Units: Fractional
High Performance Carbide End Mills -- 3-Flute Long Reach Single-End
from KEO Cutters

3-Flute Long Reach Single-End High Performance [See More]

  • Cutter Type: Roughing; Endmill
  • Cutting Ends: Single
  • Geometry: Square (optional feature); Ballnose (optional feature)
  • Units: Fractional
High Performance Carbide End Mills -- 3-Flute Regular Length Extended Reach
from KEO Cutters

3-Flute Regular Length Extended Reach [See More]

  • Cutter Type: Roughing; Endmill
  • Cutting Ends: Single
  • Geometry: Radius
  • Units: Fractional
High Performance Carbide End Mills -- 3-Flute Stub Length
from KEO Cutters

3-Flute Stub Length [See More]

  • Cutter Type: Roughing; Endmill
  • Cutting Ends: Single
  • Geometry: Radius
  • Units: Fractional
High Performance Carbide End Mills -- 3-Flute Stub Long Reach/Long Shank
from KEO Cutters

3-Flute Stub/Long Reach/Long Shank [See More]

  • Cutter Type: Roughing; Endmill
  • Cutting Ends: Single
  • Geometry: Square (optional feature); Ballnose (optional feature)
  • Units: Fractional