Titanium Aluminum Nitride (TiAlN) Milling Cutters

28 Results
Indexable Threadmill -- Accuthread 856®
from Allied Machine & Engineering Corp.

Features and Benefits. Allied's proprietary AM210 ® coating provides a 25-50% increase in tool life over the competition. Allied's Indexable Threadmill Holders are made from a stainless steel that is engineered to dampen vibration during operation. The AccuThread 856 ® Indexable line of... [See More]

  • Coating: Coated (optional feature); Titanium Nitride; Titanium Carbonitride; Titanium Aluminum Nitride; AM200 / AM210
  • Geometry: Square
  • Cutter Type: Finishing; Thread Mill
  • Cutting Ends: Single
Ball End Mill -- 1016259 [1016259 from Garr Tool Company]
from Reid Supply

Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . 1-1/2 in Standard Length TiAlN coated Carbide end mill. [See More]

  • Coating: Coated; Titanium Aluminum Nitride; TiAlN
  • Geometry: Ballnose
  • Cutter Type: Endmill
  • Cutter: 0.047
Solid Carbide End Mill 490-TiALN-1 -- 490-TiALN-1
from Universal Cutting Tools, Inc.

2-Flute Single End Solid Carbide End Mill - Regular Length - TiALN * 10% Cobalt * Micro Grain [See More]

  • Coating: Coated; Titanium Aluminum Nitride
  • Cutting Ends: Single
  • Cutter Type: Endmill
  • Units: Fractional
Endmill -- 002630
from Sandvik AB

. BALL NOSE TYPE. SOLID CARBIDE MATERIAL. 1-1/2 INCH OVERALL LENGTH. 3/16 INCH FLUTE LENGTH. STRAIGHT SHANK TYPE. 1/8 INCH SHANK SIZE. RIGHT HAND DIRECTION OF CUT. 2 FLUTE(S). SPIRAL FLUTE TYPE. 1/16 INCH CUTTER DIAMETER. 1/16 CUTTER DIAMETER - FRACTIONAL. .0625 CUTTER DIAMETER - DECIMAL. PRECISION... [See More]

  • Coating: Coated; Titanium Aluminum Nitride
  • Geometry: Ballnose
  • Cutter Type: Endmill
  • Units: Fractional
Series 1200 2-Flute Carbide End Mill -- 12001BTIALN
from Cutting Edge Technologies, Inc.

Coating: TiALN. Diameter: 1/32". End Type: Ball. Flute Length: 3/32". Flute Length Type: Standard. Number of Flutes: Overall Length: 1 1/2". Shank Diameter: 1/8". Type: End Mill [See More]

  • Coating: Coated; Titanium Aluminum Nitride
  • Geometry: Ballnose
  • Cutter Type: Endmill
  • Cutting Ends: Single
Solid Carbide Threadmill -- Accuthread 856®
from Allied Machine & Engineering Corp.

Features. Allied's proprietary AM210 ® coating provides a 25-50% increase in tool life over the competition. AccuThread 856 ® solid carbide threadmills have a thicker core and helical flute which offers increased strength and rigidity when cutting forces are applied. Complete program... [See More]

  • Coating: Coated (optional feature); Titanium Nitride; Titanium Carbonitride; Titanium Aluminum Nitride; AM200 / AM210
  • Geometry: Square
  • Cutter Type: Finishing; Helical Form
  • Cutting Ends: Single
Ball End Mill -- 1017222 [1017222 from Garr Tool Company]
from Reid Supply

Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . 2 in Extra Length TiAlN coated Carbide end mill. [See More]

  • Coating: Coated; Titanium Aluminum Nitride; TiAlN
  • Geometry: Ballnose
  • Cutter Type: Endmill
  • Cutter: 0.126
Solid Carbide End Mill 492-TiALN-1 -- 492-TiALN-1
from Universal Cutting Tools, Inc.

4-Flute Single End Solid Carbide End Mill - Regular Length - TiALN * 10% Cobalt * Micro Grain [See More]

  • Coating: Coated; Titanium Aluminum Nitride
  • Cutting Ends: Single
  • Cutter Type: Endmill
  • Units: Fractional
Endmill -- 002690
from Sandvik AB

. SQUARE TYPE. SOLID CARBIDE MATERIAL. 1-1/2 INCH OVERALL LENGTH. 3/16 INCH FLUTE LENGTH. STRAIGHT SHANK TYPE. 1/8 INCH SHANK SIZE. RIGHT HAND DIRECTION OF CUT. 4 FLUTE(S). SPIRAL FLUTE TYPE. 1/16 INCH CUTTER DIAMETER. 1/16 CUTTER DIAMETER - FRACTIONAL. .0625 CUTTER DIAMETER - DECIMAL. PRECISION... [See More]

  • Coating: Coated; Titanium Aluminum Nitride
  • Geometry: Square
  • Cutter Type: Endmill
  • Units: Fractional
Series 1200 2-Flute Carbide End Mill -- 12001TIALN
from Cutting Edge Technologies, Inc.

Coating: TiALN. Diameter: 1/32". End Type: Square. Flute Length: 3/32". Flute Length Type: Standard. Number of Flutes: Overall Length: 1 1/2". Shank Diameter: 1/8". Type: End Mill [See More]

  • Coating: Coated; Titanium Aluminum Nitride
  • Geometry: Square
  • Cutter Type: Endmill
  • Cutting Ends: Single
Ball End Mill -- GAR-28470 [GAR-28470 from Garr Tool Company]
from Reid Supply

Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . 50.0 mm Standard Length TiAlN coated Carbide end mill. [See More]

  • Coating: Coated; Titanium Aluminum Nitride; TiAlN
  • Geometry: Ballnose
  • Cutter Type: Endmill
  • Cutter: 0.157
Endmill -- 002781
from Sandvik AB

. SQUARE TYPE. SOLID CARBIDE MATERIAL. 2 INCH OVERALL LENGTH. 5/8 INCH FLUTE LENGTH. STRAIGHT SHANK TYPE. 3/16 INCH SHANK SIZE. RIGHT HAND DIRECTION OF CUT. 3 FLUTE(S). FAST SPIRAL FLUTE TYPE. 3/16 INCH CUTTER DIAMETER. 3/16 CUTTER DIAMETER - FRACTIONAL. .1875 CUTTER DIAMETER - DECIMAL. 60 HELIX... [See More]

  • Coating: Coated; Titanium Aluminum Nitride
  • Geometry: Square
  • Cutter Type: Endmill
  • Units: Fractional
TiALN-Futura QS Stub Flute "Q" Mill -- 884-SS0031TIALN
from Cutting Edge Technologies, Inc.

Coating: TiALN. Diameter: 1/32". End Type: Square. Flute Length Type: Stub. Length of Cut: 1/16". Number of Flutes: Overall Length: 2 1/2". Shank Diameter: 1/4". Substrate Material: Carbide. Tolerance: +0 - .001. Type: End Mill [See More]

  • Coating: Coated; Titanium Aluminum Nitride
  • Geometry: Square; Radius (optional feature); Chamfer (optional feature)
  • Cutter Type: Endmill
  • Cutting Ends: Single
Corner Radius End Mill -- 1015935 [1015935 from Garr Tool Company]
from Reid Supply

Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . This end mill has a corner radius of 0.2 mm and is TiAlN coated. [See More]

  • Coating: Coated; Titanium Aluminum Nitride; TiAlN
  • Cutter: 0.118
  • Cutter Type: Endmill; Corner Rounding
  • Shank: 0.118
Endmill -- 002850
from Sandvik AB

. SQUARE TYPE. SOLID CARBIDE MATERIAL. 1-1/2 INCH OVERALL LENGTH. 3/16 INCH FLUTE LENGTH. STRAIGHT SHANK TYPE. 1/8 INCH SHANK SIZE. RIGHT HAND DIRECTION OF CUT. 2 FLUTE(S). SPIRAL FLUTE TYPE. 1/16 INCH CUTTER DIAMETER. 1/16 CUTTER DIAMETER - FRACTIONAL. .0625 CUTTER DIAMETER - DECIMAL. PRECISION... [See More]

  • Coating: Coated; Titanium Aluminum Nitride
  • Geometry: Square
  • Cutter Type: Endmill
  • Units: Fractional
TiALN-Futura Regular Flute "Q" Mill -- 885-SS0031TIALN
from Cutting Edge Technologies, Inc.

Coating: TiALN. Diameter: 1/32". End Type: Square. Flute Length Type: Standard. Helix: 35 Degrees. Length of Cut: 3/32". Number of Flutes: Overall Length: 2 1/2". Shank Diameter: 1/4". Substrate Material: Carbide. Type: End Mill [See More]

  • Coating: Coated; Titanium Aluminum Nitride
  • Geometry: Square; Radius (optional feature); Chamfer (optional feature)
  • Cutter Type: Endmill
  • Cutting Ends: Single
Corner Radius End Mill -- 1016935 [1016935 from Garr Tool Company]
from Reid Supply

Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . This end mill has a corner radius of .010 in and is TiAlN coated. [See More]

  • Coating: Coated; Titanium Aluminum Nitride; TiAlN
  • Cutter: 0.126
  • Cutter Type: Endmill; Corner Rounding
  • Shank: 0.125
Endmill -- 002920
from Sandvik AB

. SQUARE TYPE. SOLID CARBIDE MATERIAL. 1-1/2 INCH OVERALL LENGTH. 3/16 INCH FLUTE LENGTH. STRAIGHT SHANK TYPE. 1/8 INCH SHANK SIZE. RIGHT HAND DIRECTION OF CUT. 3 FLUTE(S). SPIRAL FLUTE TYPE. 1/16 INCH CUTTER DIAMETER. 1/16 CUTTER DIAMETER - FRACTIONAL. .0625 CUTTER DIAMETER - DECIMAL. PRECISION... [See More]

  • Coating: Coated; Titanium Aluminum Nitride
  • Geometry: Square
  • Cutter Type: Endmill
  • Units: Fractional
Roughing End Mill -- GAR-49490 [GAR-49490 from Garr Tool Company]
from Reid Supply

Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . 50.0 mm TiAlN coated Solid Carbide end mill. [See More]

  • Coating: Coated; Titanium Aluminum Nitride; TiAlN
  • Cutter: 0.236
  • Cutter Type: Roughing; Endmill
  • Shank: 0.236
Endmill -- 003070
from Sandvik AB

. BALL NOSE TYPE. SOLID CARBIDE MATERIAL. 1-1/2 INCH OVERALL LENGTH. 3/16 INCH FLUTE LENGTH. STRAIGHT SHANK TYPE. 1/8 INCH SHANK SIZE. RIGHT HAND DIRECTION OF CUT. 4 FLUTE(S). SPIRAL FLUTE TYPE. 1/16 INCH CUTTER DIAMETER. 1/16 CUTTER DIAMETER - FRACTIONAL. .0625 CUTTER DIAMETER - DECIMAL. PRECISION... [See More]

  • Coating: Coated; Titanium Aluminum Nitride
  • Geometry: Ballnose
  • Cutter Type: Endmill
  • Units: Fractional
Roughing End Mill -- IS-5622109 [IS-5622109 from ISCAR Metals, Inc.]
from Reid Supply

Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . 3.00 in TiAlN coated Solid Carbide end mill. [See More]

  • Coating: Coated; Titanium Aluminum Nitride; TiAlN
  • Cutting Ends: Single
  • Cutter Type: Roughing; Endmill
  • Cutter: 0.375
Endmill -- 003130
from Sandvik AB

. SQUARE TYPE. SOLID CARBIDE MATERIAL. 3 INCH OVERALL LENGTH. 1 INCH FLUTE LENGTH. STRAIGHT SHANK TYPE. 1/8 INCH SHANK SIZE. RIGHT HAND DIRECTION OF CUT. 2 FLUTE(S). SPIRAL FLUTE TYPE. 1/8 INCH CUTTER DIAMETER. 1/8 CUTTER DIAMETER - FRACTIONAL. .125 CUTTER DIAMETER - DECIMAL. PRECISION TWIST... [See More]

  • Coating: Coated; Titanium Aluminum Nitride
  • Geometry: Square
  • Cutter Type: Endmill
  • Units: Fractional
Square End Mill -- 1015684 [1015684 from Garr Tool Company]
from Reid Supply

Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . 1.50 in TiAlN coated Carbide end mill. Dry or Semi-Dry Machining, Up to 40% Faster Than Uncoated [See More]

  • Coating: Coated; Titanium Aluminum Nitride; TiAlN
  • Geometry: Square
  • Cutter Type: Endmill
  • Cutter: 0.031
Endmill -- 003165
from Sandvik AB

. SQUARE TYPE. SOLID CARBIDE MATERIAL. 3 INCH OVERALL LENGTH. 1 INCH FLUTE LENGTH. STRAIGHT SHANK TYPE. 1/8 INCH SHANK SIZE. RIGHT HAND DIRECTION OF CUT. 4 FLUTE(S). SPIRAL FLUTE TYPE. 1/8 INCH CUTTER DIAMETER. 1/8 CUTTER DIAMETER - FRACTIONAL. .125 CUTTER DIAMETER - DECIMAL. PRECISION TWIST... [See More]

  • Coating: Coated; Titanium Aluminum Nitride
  • Geometry: Square
  • Cutter Type: Endmill
  • Units: Fractional
Square End Mill -- 1016611 [1016611 from Garr Tool Company]
from Reid Supply

Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . 2.00 in TiAlN coated Carbide end mill. Dry or Semi-Dry Machining, Centre Cutting, Up to 40% Faster Than Uncoated, Extended Reach [See More]

  • Coating: Coated; Titanium Aluminum Nitride; TiAlN
  • Geometry: Square
  • Cutter Type: Endmill
  • Cutter: 0.126
Endmill -- 003700
from Sandvik AB

. BALL NOSE TYPE. SOLID CARBIDE MATERIAL. 3 INCH OVERALL LENGTH. 1 INCH FLUTE LENGTH. STRAIGHT SHANK TYPE. 1/8 INCH SHANK SIZE. RIGHT HAND DIRECTION OF CUT. 2 FLUTE(S). SPIRAL FLUTE TYPE. 1/8 INCH CUTTER DIAMETER. 1/8 CUTTER DIAMETER - FRACTIONAL. .125 CUTTER DIAMETER - DECIMAL. PRECISION TWIST... [See More]

  • Coating: Coated; Titanium Aluminum Nitride
  • Geometry: Ballnose
  • Cutter Type: Endmill
  • Units: Fractional
Square End Mill -- 1016625 [1016625 from Garr Tool Company]
from Reid Supply

Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . 2.00 in TiAlN coated Carbide end mill. Dry or Semi-Dry Machining, Centre Cutting, Up to 40% Faster Than Uncoated, Extended Reach [See More]

  • Coating: Coated; Titanium Aluminum Nitride; TiAlN
  • Geometry: Square
  • Cutter Type: Endmill
  • Cutter: 0.126
Endmill -- 003745
from Sandvik AB

. BALL NOSE TYPE. SOLID CARBIDE MATERIAL. 3 INCH OVERALL LENGTH. 1 INCH FLUTE LENGTH. STRAIGHT SHANK TYPE. 1/8 INCH SHANK SIZE. RIGHT HAND DIRECTION OF CUT. 4 FLUTE(S). SPIRAL FLUTE TYPE. 1/8 INCH CUTTER DIAMETER. 1/8 CUTTER DIAMETER - FRACTIONAL. .125 CUTTER DIAMETER - DECIMAL. PRECISION TWIST... [See More]

  • Coating: Coated; Titanium Aluminum Nitride
  • Geometry: Ballnose
  • Cutter Type: Endmill
  • Units: Fractional