Hard / Hardened Metals Milling Cutters
from Sandvik Coromant Co.
Benefits. Fully adjustable face milling cutter for best surface finishing. Cassette solution with possibility to use both N260.8 inserts and cassettes for CoroMill 245 inserts. Highly-productive finishing cutter for the automotive industry. Features. Large number of inserts. Positive rake. Easy high... [See More]
- Cutting Application: Aluminum; Bronze/Brass; Hard; Steel; Cast Iron, Lead, Zinc
- Cutting Ends: Single
- Cutter Type: Finishing; Face Mill
- Units: Fractional (optional feature); Metric
from Superior Tool Service, Inc.
A 4 flute design with a variable helix- variable spiral for chatter free milling. Our design helps with dampening out harmonics, letting you excel in difficult to machine materials and applications. This is a great cutter for hard steel, alloy steels, cast irons, stainless steels and nickel alloys. [See More]
- Cutting Application: General Purpose; Hard; Stainless; Titanium
- Geometry: Ballnose (optional feature); Radius (optional feature)
- Cutter Type: Finishing; Endmill; Helical Form
- Cutting Ends: Single
from Melin Tool Company
Designed to mill chamfers and to countersink. Cobalt HSS (M42) gives high edge hardness at high temperature levels. [See More]
- Cutting Application: General Purpose; Hard
- Geometry: Chamfer
- Cutter Type: Endmill
- Cutting Ends: Double
from Professional Tool Grinding, Inc.
Long shank and long flute, diameters from 1/64" to 1" are available [See More]
- Cutting Application: General Purpose (optional feature); Hard
- Geometry: Square (optional feature); Ballnose (optional feature); Radius (optional feature)
- Cutter Type: Endmill; Dovetail (optional feature)
- Cutting Ends: Single
from Allied Machine & Engineering Corp.
Features and Benefits. Allied's proprietary AM210 ® coating provides a 25-50% increase in tool life over the competition. Allied's Indexable Threadmill Holders are made from a stainless steel that is engineered to dampen vibration during operation. The AccuThread 856 ® Indexable line of... [See More]
- Cutting Application: Aluminum; Hard; Stainless; Steel; Cast Iron
- Geometry: Square
- Cutter Type: Finishing; Thread Mill
- Cutting Ends: Single
from Sandvik Coromant Co.
Fixed pocket face milling cutter designed for square shoulder cast iron applications demanding fine surface finishes at high feed rates. Benefits. Spring clamp system for quick and easy insert change. Extra close pitch for high productivity in face and square shoulder milling. Close tolerance cutter... [See More]
- Cutting Application: Aluminum; Bronze/Brass; Hard; Steel; Cast Iron, Lead, Zinc
- Cutting Ends: Single
- Cutter Type: Finishing; Face Mill
- Units: Fractional (optional feature); Metric
from Superior Tool Service, Inc.
A 6 flute end mill designed to cut titanium, heat treated steel and stainless steel. It has a variable helix and variable spiral design for dampening out harmonics. Available coated (TiAlN) or uncoated. Also available: no radius, radius (or chamfer) or ball radius. Designed for Composite Material... [See More]
- Cutting Application: General Purpose; Hard; Stainless; Titanium
- Geometry: Ballnose (optional feature); Radius (optional feature)
- Cutter Type: Finishing; Endmill; Helical Form
- Cutting Ends: Single
from Melin Tool Company
Increased core diameter for added strength. Use for light fnishing cuts. Made from premium ultrafne grain carbide. [See More]
- Cutting Application: Hard
- Geometry: Radius
- Cutter Type: Finishing; Endmill
- Cutting Ends: Single
from Allied Machine & Engineering Corp.
Features. Allied's proprietary AM210 ® coating provides a 25-50% increase in tool life over the competition. AccuThread 856 ® solid carbide threadmills have a thicker core and helical flute which offers increased strength and rigidity when cutting forces are applied. Complete program... [See More]
- Cutting Application: Aluminum; Hard; Stainless; Steel; Cast Iron
- Geometry: Square
- Cutter Type: Finishing; Helical Form
- Cutting Ends: Single
from Sandvik Coromant Co.
Extra close pitch face milling cutter primarily intended for roughing and semi-finishing of cast iron components. Benefits. Spring-loaded insert for quick and easy insert indexing. High-productive auto roughing cutter. Strong triangular insert. Features. Large number of inserts. 45 degree face mill. [See More]
- Cutting Application: Aluminum; Bronze/Brass; Hard; Stainless; Steel; Titanium; Cast Iron, Lead, Zinc
- Cutting Ends: Single
- Cutter Type: Roughing; Finishing; Face Mill
- Units: Fractional (optional feature); Metric
from Melin Tool Company
Short flute length with reduced neck for maximum rigidity. nACo coated for durability. Use air mist coolant for materials harder than RC40. Made from premium submicron grain carbide. [See More]
- Cutting Application: Hard
- Geometry: Ballnose
- Cutter Type: Finishing; Endmill
- Cutting Ends: Single
from Sandvik Coromant Co.
The CoroMill ® 210 is a very productive roughing concept to use when high metal removal rate is the first priority. A 10 ° entering angle allows extreme feed rates when face milling. This directs the cutting forces in an axial direction, which provides a stable cutting action and no... [See More]
- Cutting Application: Hard; Stainless; Steel; Titanium; Cast Iron
- Cutting Ends: Single
- Cutter Type: Roughing; Endmill; Face Mill
- Units: Fractional (optional feature); Metric
from Melin Tool Company
High performance ball nose plus end mills are used in the mold industry and have a full 220 degree arc cutting capability. Tools are stocked with a coating to optimize cutting performance. Made from premium submicron grain carbide. [See More]
- Cutting Application: Hard
- Geometry: Ballnose
- Cutter Type: Finishing; Endmill
- Cutting Ends: Single
from Sandvik Coromant Co.
Milling cutters for high metal removal and mirror finish. The cutter is designed with enhanced corners to reduce burr formation and frittering of the component. Benefits. Easy to use and high productivity. Light cutting with low power consumption. Close tolerance combined with the wiper insert for... [See More]
- Cutting Application: Aluminum; Bronze/Brass; Hard; Stainless; Steel; Titanium; Cast Iron, Lead, Zinc
- Cutting Ends: Single
- Cutter Type: Roughing; Finishing; Face Mill
- Units: Fractional (optional feature); Metric
from Melin Tool Company
Short flute length with reduced neck for maximum rigidity. nACo coated for durability. Use air mist coolant for materials harder than RC40. Made from premium submicron grain carbide. [See More]
- Cutting Application: Hard
- Geometry: Ballnose
- Cutter Type: Endmill
- Cutting Ends: Single
from Sandvik Coromant Co.
CoroMill ® 345 is a cost-efficient face mill for high productivity in terms of feed per tooth and metal removal rate. The robust cutter body and shim-protected tip seats give security to the machining process, making the cutter body a good choice if unmanned production is a priority. Benefits. [See More]
- Cutting Application: Hard; Stainless; Steel; Titanium; Cast Iron
- Cutting Ends: Double
- Cutter Type: Roughing; Finishing; Face Mill
- Units: Fractional (optional feature); Metric
from Melin Tool Company
nACo coated for increased tool life. For material over 50Rc. Increased core diameter for added strength. Use for light finishing cuts. Made from premium ultrafine grain carbide. [See More]
- Cutting Application: Hard
- Geometry: Square
- Cutter Type: Endmill
- Cutting Ends: Single
from Sandvik Coromant Co.
With a maximum cutting depth of 18 mm (0.709 inch) and high feed per tooth, CoroMill ® 360 provides a productivity boost that is tough to beat, with minimum risk for failure and machine downtime. Benefits. Same tool body can use two different cassette types for insert with IC 19 mm (0.748 inch)... [See More]
- Cutting Application: Hard; Stainless; Steel; Cast Iron
- Cutting Ends: Single
- Cutter Type: Face Mill
- Units: Fractional (optional feature); Metric
from Melin Tool Company
High performance ball nose plus end mills are used in the mold industry and have a full 220 degree arc cutting capability. Tools are stocked with a coating to optimize cutting performance. Made from premium submicron grain carbide. [See More]
- Cutting Application: Hard
- Geometry: Ballnose
- Cutter Type: Endmill
- Cutting Ends: Single