Reflectometer Thin Film Monitors
1 Result
Thin-Film Measuring Systems -- TF Series
from StellarNet, Inc.
from StellarNet, Inc.
TF Systems for Non-Contact Film Thickness Measurements. We offer a complete line of film thickness measurement systems that can measure from 5 nm to 200 µm for analysis of single layer and/or multilayer films in less than a second. StellarNet thin film reflectometry systems consist of a portable USB... [See More]
- Technology: Reflectometer
- Applications: Wafer (optional feature); Memory drive disc or head (optional feature); CVD / PVD (optional feature); Flat panel display (optional feature); Optical components or lenses (optional feature); Polishing / CMP (optional feature); Polymer or photoresist films (optional feature); Thin-Film Photovoltaics
- Mounting / Loading: In-process, in-situ or system mounted
- Measurements: FilmThickness (optional feature); WaferThickness (optional feature)