Threaded Hole / Insert Handles and Pulls (industrial)

150 Results
Flush/Low Profile Handles -- P1-30-101-11 [P1-30-101-11 from Southco]
from bisco industries

Flush/Low Profile Handles [See More]

  • Mounting Type: Threaded Hole / Insert; Screw Mount
  • Material Description: ABS Plastic
  • Handle Material: Plastic
  • Screw Thread Specifications: Thread Forming Screw
Adjustable Clamp Lever -- TLF-N, TL-N
from Imao-Fixtureworks

Feature. The large thread size and long lever can generate a heavy tightening force even with a light load. [See More]

  • Mounting Type: Stud; Threaded Hole / Insert
  • Handle Material: Metal
  • Handle Type: Lever
  • Material Description: Body / Lever: Steel (SUM22L) / Stainless Steel (SUS303); Locking Element: Steel (SUM22L) / Stainless steel (SUS303); Knob: Phenolic Plastic
Oval Aluminum Handle -- 540
from Keystone Electronics Corp.

Part Number: 540. Finish/Plating: Black Anodize. Height: 1.750 [44.5]. Length: 4.500 [114.3]. Material: Aluminum. Shape: Oval .625 x .281 (15.9 x 7.2). Thread: 10-32 [See More]

  • Mounting Type: Threaded Hole / Insert
  • Height: 1.75
  • Handle Material: Metal
  • Handle Length: 4.5
Plastic Heavy Duty Adjustable Handles by ELESA® -- 32402
from Jergens, Inc.

For adjustable clamping or tightening controls when the operating angle is limited. To adjust during the locking operation, lift the lever in order to disengage the teeth from the locking element and change lever position. The return spring automatically engages the teeth again. Material:... [See More]

  • Mounting Type: Stud; Threaded Hole / Insert; Steel Stud With Cup Point or Steel Insert
  • Handle Material: Plastic
  • Handle Type: Adjustable
  • Material Description: Glass-Fibre Reinforced Technopolymer Lever Body
Carrying Handles -- 2210672 [NSYATM27 from Schneider Electric]
from RS Components, Ltd.

Transport handle of PLS [See More]

  • Mounting Type: Threaded Hole / Insert
  • Height: 5.12
  • Material Description: Plastic
  • Screw Thread Specifications: M6
Surface Mount Handles -- B4-10-103-11 [B4-10-103-11 from Southco]
from bisco industries

Surface Mount Handles [See More]

  • Mounting Type: Threaded Hole / Insert; Screw Mount
  • Screw Thread Specifications: 8-32
Adjustable Safety Clamp Lever -- STF-N, ST-N
from Imao-Fixtureworks

Body / Lever. Steel(SUM22L). Powder coating. Black. Locking Element. Steel(SUM22L). Black oxide finish. Knob. Phenolic plastic. Black [See More]

  • Mounting Type: Stud; Threaded Hole / Insert
  • Handle Material: Metal
  • Handle Type: Lever
  • Material Description: Body / Lever: Steel (SUM22L); Locking Element: Steel (SUM22L); Knob: Phenolic Plastic
Round Aluminum Instrumentation Handle -- 510
from Keystone Electronics Corp.

Part Number: 510. D Diameter: .250 (6.4). Finish/Plating: Black Anodize. Height: 1.500 [38.1]. Length: 3.500 [88.9]. Material: Aluminum. Thread: 8-32 [See More]

  • Mounting Type: Threaded Hole / Insert
  • Height: 1.5
  • Handle Material: Metal
  • Handle Length: 3.5
Carrying Handles -- 237457
from RS Components, Ltd.

RS PRO 11835T Carrying Handle [See More]

  • Mounting Type: Threaded Hole / Insert
  • Material Description: Aluminium
  • Handle Type: Carrying handle
  • Height: 1.26
Surface Mount Handles -- B4-10-103-12 [B4-10-103-12 from Southco]
from bisco industries

Surface Mount Handles [See More]

  • Mounting Type: Threaded Hole / Insert; Screw Mount
  • Screw Thread Specifications: 8-32
Adjustable-torque Handle -- ATCL
from Imao-Fixtureworks

Features. The handle is adjustable. Handle that allows setting a desired tightening torque. When the desired torque is reached, the handle clicks to indicate completed tightening. [See More]

  • Mounting Type: Stud; Threaded Hole / Insert
  • Handle Material: Metal
  • Handle Type: Adjustable
  • Material Description: Handle: SCM440 Steel; Ratchet: SCM415 Steel; Stud: SCM435
Carrying Handles -- 237479
from RS Components, Ltd.

RS PRO 11802T Carrying Handle [See More]

  • Mounting Type: Threaded Hole / Insert
  • Material Description: Steel
  • Handle Type: Carrying handle
  • Height: 1.65
Surface Mount Handles -- B4-10-103-75 [B4-10-103-75 from Southco]
from bisco industries

Surface Mount Handles [See More]

  • Mounting Type: Threaded Hole / Insert; Screw Mount
  • Screw Thread Specifications: 8-32
Adjustable-torque Handle -- QLTL
from Imao-Fixtureworks

Stem. SCM435 steel. Quenched & tempered. Black oxide finished. Locking Nut. S45C steel. Black oxide finished. Handle. S45C steel. Quenched & tempered QLTL-RL. Black oxide finished [See More]

  • Mounting Type: Stud; Threaded Hole / Insert
  • Handle Material: Metal
  • Handle Type: Adjustable
  • Material Description: Stem: SCM435; Locking Nut: S45 Steel; Handle: S45C
Carrying Handles -- 237485
from RS Components, Ltd.

RS PRO 11803P Carrying Handle [See More]

  • Mounting Type: Threaded Hole / Insert
  • Material Description: Steel
  • Handle Type: Carrying handle
  • Height: 1.65
Surface Mount Handles -- B4-10-203-11 [B4-10-203-11 from Southco]
from bisco industries

Surface Mount Handles [See More]

  • Mounting Type: Threaded Hole / Insert; Screw Mount
  • Screw Thread Specifications: 8-32
Aluminum Equipment Handle -- AG3
from Imao-Fixtureworks

Handle. Aluminum (A6N01S ). Anodized finish. Satin finish. Natural matte B. lack matte [See More]

  • Mounting Type: Threaded Hole / Insert
  • Handle Material: Metal
  • Handle Type: 2-point Handle
  • Material Description: Aluminum (A6N01S)
Carrying Handles -- 237621
from RS Components, Ltd.

RS PRO 11836P Carrying Handle [See More]

  • Mounting Type: Threaded Hole / Insert
  • Material Description: Aluminium
  • Handle Type: Carrying handle
  • Height: 1.26
Surface Mount Handles -- B4-10-203-12 [B4-10-203-12 from Southco]
from bisco industries

Surface Mount Handles [See More]

  • Mounting Type: Threaded Hole / Insert; Screw Mount
  • Screw Thread Specifications: 8-32
Aluminum Equipment Handle -- MH1 / MH10
from Imao-Fixtureworks

Body. Aluminum (A6N01S). Anodized finish. Satin finish. Natural matte. Black matte [See More]

  • Mounting Type: Threaded Hole / Insert
  • Handle Material: Metal
  • Handle Type: 2-point Handle
  • Material Description: Aluminum (A6N01S)
Carrying Handles -- 237637
from RS Components, Ltd.

RS PRO 11801X Carrying Handle [See More]

  • Mounting Type: Threaded Hole / Insert
  • Material Description: Steel
  • Handle Type: Carrying handle
  • Height: 1.65
Surface Mount Handles -- B4-10-203-75 [B4-10-203-75 from Southco]
from bisco industries

Surface Mount Handles [See More]

  • Mounting Type: Threaded Hole / Insert; Screw Mount
  • Screw Thread Specifications: 8-32
Aluminum Equipment Handle -- MH13
from Imao-Fixtureworks

Handle. Aluminum (A6N01S). Anodized finish. Satin finish. Natural, black or gray matte. Shank. Glass-fiber reinforced polyamide plastic. Black matte [See More]

  • Mounting Type: Threaded Hole / Insert
  • Handle Material: Metal
  • Handle Type: 2-point Handle
  • Material Description: Handle: Aluminum (A6N01S); Shank: Glass-fiber Reinforced Polyamide Plastic
Carrying Handles -- 3873766
from RS Components, Ltd.

Steinbach & Vollman 1.63.0605.0 [See More]

  • Mounting Type: Threaded Hole / Insert
  • Material Description: Aluminium
  • Handle Material: Metal
  • Height: 2.99
Surface Mount Handles -- B4-10-303-11 [B4-10-303-11 from Southco]
from bisco industries

Surface Mount Handles [See More]

  • Mounting Type: Threaded Hole / Insert; Screw Mount
  • Screw Thread Specifications: 8-32
Aluminum Equipment Handle -- MH4 / MH5
from Imao-Fixtureworks

Body -MH4, MH5. Aluminum (A6N01S ). Anodized finish. Satin finish. Black matte. Body - MH4-S, MH5-S. Steel (SUM22L. Hard chrome plated finish. Satin finish. Natural matte [See More]

  • Mounting Type: Threaded Hole / Insert
  • Handle Material: Metal
  • Handle Type: 2-point Handle
  • Material Description: Aluminum (A6N01S) / Steel (SUM22L)
Carrying Handles -- 3873788
from RS Components, Ltd.

Steinbach & Vollman 1.63.0448.0 [See More]

  • Mounting Type: Threaded Hole / Insert
  • Height: 1.1
  • Material Description: Cast iron
  • Tapered Handle Diameter: 6.3
Surface Mount Handles -- B4-10-303-12 [B4-10-303-12 from Southco]
from bisco industries

Surface Mount Handles [See More]

  • Mounting Type: Threaded Hole / Insert; Screw Mount
  • Screw Thread Specifications: 8-32
Aluminum Equipment Handle -- RD2, RD4
from Imao-Fixtureworks

Body - RD2-N, RD2-B, RD4-N, RD4-B. Aluminum (A6N01S ). Anodized finish. Satin finish. Natural matte. Black matte. Body - RD2-G, RD4-G. Aluminum (A6N01S. Powder coated finish. Gray white [See More]

  • Mounting Type: Threaded Hole / Insert
  • Handle Material: Metal
  • Handle Type: 2-point Handle
  • Material Description: Aluminum (A6N01S)
Carrying Handles -- 4076859
from RS Components, Ltd.

Pinet 19-A-3807 Carrying Handle [See More]

  • Mounting Type: Threaded Hole / Insert
  • Handle Material: Metal
  • Handle Type: Carrying handle
  • Material Description: Steel
Surface Mount Handles -- B4-10-303-75 [B4-10-303-75 from Southco]
from bisco industries

Surface Mount Handles [See More]

  • Mounting Type: Threaded Hole / Insert; Screw Mount
  • Screw Thread Specifications: 8-32
Aluminum Equipment Handle -- RD3
from Imao-Fixtureworks

Body - RD3-N, RD3-B. Aluminum (A6N01S). Anodized finish Satin finish. Natural matte. Black matte. Body - RD3-G. Aluminum (A6N01S). Powder coated finish. Gray White [See More]

  • Mounting Type: Threaded Hole / Insert
  • Handle Material: Metal
  • Handle Type: 2-point Handle
  • Material Description: Aluminum (A6N01S)
Carrying Handles -- 826133
from RS Components, Ltd.

Pinet 1913535 Carrying Handle [See More]

  • Mounting Type: Threaded Hole / Insert
  • Handle Material: Metal
  • Handle Type: Carrying handle
  • Material Description: Steel
Surface Mount Handles -- B4-10-403-11 [B4-10-403-11 from Southco]
from bisco industries

Surface Mount Handles [See More]

  • Mounting Type: Threaded Hole / Insert; Screw Mount
  • Screw Thread Specifications: 8-32
Aluminum Equipment Handle -- SQ1~5
from Imao-Fixtureworks

Body. Aluminum (A6N01S ). Anodized finish. Satin finish. Natural matte. Black matte [See More]

  • Mounting Type: Stud; Threaded Hole / Insert
  • Handle Material: Metal
  • Handle Type: 2-point Handle
  • Material Description: Aluminum (A6N01S)
Carrying Handles -- 826149
from RS Components, Ltd.

Pinet 19-7-3649 Carrying Handle [See More]

  • Mounting Type: Threaded Hole / Insert
  • Handle Material: Metal
  • Handle Type: Carrying handle
  • Material Description: Steel
Surface Mount Handles -- B4-10-403-12 [B4-10-403-12 from Southco]
from bisco industries

Surface Mount Handles [See More]

  • Mounting Type: Threaded Hole / Insert; Screw Mount
  • Screw Thread Specifications: 8-32
Aluminum Equipment Handle -- UN1, UN2, UN3
from Imao-Fixtureworks

Features. The shanks can come off the handle if pulled strongly in a horizontal direction [See More]

  • Mounting Type: Stud; Threaded Hole / Insert
  • Handle Material: Metal
  • Handle Type: 2-point Handle
  • Material Description: Handle: Aluminum (A6N01S); Shank: Glass-fiber Reinforced Polyamide; Insert: Steel (SUM22L) / Brass (C3604B)
Carrying Handles -- 826155
from RS Components, Ltd.

Pinet 19-8-3793 Carrying Handle [See More]

  • Mounting Type: Threaded Hole / Insert
  • Material Description: Die cast aluminium
  • Handle Type: FlushPull; Flush mount, spring loaded
  • Height: 0.7874
Surface Mount Handles -- B4-10-403-75 [B4-10-403-75 from Southco]
from bisco industries

Surface Mount Handles [See More]

  • Mounting Type: Threaded Hole / Insert; Screw Mount
  • Screw Thread Specifications: 8-32
Aluminum Equipment Handle -- UN4, UN5
from Imao-Fixtureworks

Handle. Aluminum (A6N01S). Anodized finish. Satin finish. Natural matte. Shank. Aluminum (A6N01S ). Anodized finish Anodized finish Satin finish. Black matte [See More]

  • Mounting Type: Threaded Hole / Insert
  • Handle Material: Metal
  • Handle Type: 2-point Handle
  • Material Description: Aluminum (A6N01S)
Carrying Handles -- 826177
from RS Components, Ltd.

Pinet 19-7-3667 Carrying Handle [See More]

  • Mounting Type: Threaded Hole / Insert
  • Handle Material: Plastic
  • Handle Type: FlushPull; Carrying handle
  • Material Description: Abs
Surface Mount Handles -- B8-43-3 [B8-43-3 from Southco]
from bisco industries

Surface Mount Handles [See More]

  • Mounting Type: Threaded Hole / Insert; Screw Mount
  • Material Description: ABS Plastic
  • Handle Material: Plastic
  • Screw Thread Specifications: No. 10 or M5
Aluminum Equipment Handle -- UN8
from Imao-Fixtureworks

Handle. Stainless steel (SUS304 ). Shank. Glass-fiber reinforced polyamide plastic. Black matte. Insert. Brass (C3601) [See More]

  • Mounting Type: Threaded Hole / Insert
  • Handle Material: Metal
  • Handle Type: 2-point Handle
  • Material Description: Handle: Stainless Steel (SUS304); Shank: Glass-fiber Reinforced Polyamide Plastic; Insert: Brass (C3601)
Carrying Handles -- 826206
from RS Components, Ltd.

Pinet 19-8-3794 Carrying Handle [See More]

  • Mounting Type: Threaded Hole / Insert
  • Material Description: Die cast aluminium
  • Handle Type: FlushPull; Flush mount, spring loaded
  • Height: 0.6890
Surface Mount Handles -- B8-63-3 [B8-63-3 from Southco]
from bisco industries

Surface Mount Handles [See More]

  • Mounting Type: Threaded Hole / Insert; Screw Mount
  • Material Description: ABS Plastic
  • Handle Material: Plastic
  • Screw Thread Specifications: No. 10 or M5
Aluminum Ledge Handle -- PH1-PH3
from Imao-Fixtureworks

Body. Aluminum (A6N01S ). Anodized finish. Natural or black matte [See More]

  • Mounting Type: Threaded Hole / Insert
  • Handle Material: Metal
  • Handle Type: Extruded Pull / Ledge Handle
  • Material Description: Aluminum (A6N01S)
Surface Mount Handles -- P8-030-31-08-11-3 [P8-030-31-08-11-3 from Southco]
from bisco industries

Surface Mount Handles [See More]

  • Mounting Type: Threaded Hole / Insert; Internal Thread
  • Material Description: Aluminum Alloy
  • Handle Material: Metal
  • Screw Thread Specifications: 8-32
Cam Handle -- ECL, ECLN
from Imao-Fixtureworks

Features. The curved line of handle provides comfortable gripping. ECL style has a knurled adjustment ring that allows adjusting clamping force and handle-operating position when turned. No tool needed for fine adjustment. Tecnical Data. Operating temperature : max . 8 0 °C... [See More]

  • Mounting Type: Stud; Threaded Hole / Insert
  • Handle Material: Plastic
  • Handle Type: Adjustable
  • Material Description: Handle: Glass-fiber Reinforced Polyamide; Insert: Polyacetal; Pin/Stud: Steel (SUM22L) / SUS303 Stainless Steel
Surface Mount Handles -- P8-030-31-08-15-3 [P8-030-31-08-15-3 from Southco]
from bisco industries

Surface Mount Handles [See More]

  • Mounting Type: Threaded Hole / Insert; Internal Thread
  • Material Description: Aluminum Alloy
  • Handle Material: Metal
  • Screw Thread Specifications: 8-32
Cam Handle -- KCL,KCLS,KCLF
from Imao-Fixtureworks

Features. Cam Handles are designed for quick, easy clamping and unclamping just by setting down and raising the handle. The handle position of Adjustable Stud-type Cam Handles can be set to a desired direction. For non-adjustable Stud-type Handle, the stud is fixed to the handle and handle position... [See More]

  • Mounting Type: Stud; Threaded Hole / Insert
  • Material Description: Handle: Die Cast Aluminum / SCS13 equivalent to SUS304; Stud / Washer: SUM22L / SUS303; Ring Nut: SUS303; Thurst Washer: Polyamide
  • Handle Material: Metal
  • Handle Length: 1.64 to 4.25
Surface Mount Handles -- P8-064-31-08-11-3 [P8-064-31-08-11-3 from Southco]
from bisco industries

Surface Mount Handles [See More]

  • Mounting Type: Threaded Hole / Insert; Internal Thread
  • Material Description: Aluminum Alloy
  • Handle Material: Metal
  • Screw Thread Specifications: 8-32
Cam Handle -- QLCA
from Imao-Fixtureworks

Feature. The handle position of Stud-type Cam Handles can be set to a desired direction. [See More]

  • Mounting Type: Stud; Threaded Hole / Insert
  • Material Description: Handle: SCM440; Ring Nut / Stud / Washer; Stud:SCM435
  • Handle Material: Metal
  • Handle Length: 1.57 to 3.94
Surface Mount Handles -- P8-064-31-08-15-3 [P8-064-31-08-15-3 from Southco]
from bisco industries

Surface Mount Handles [See More]

  • Mounting Type: Threaded Hole / Insert; Internal Thread
  • Material Description: Aluminum Alloy
  • Handle Material: Metal
  • Screw Thread Specifications: 8-32
Cam Handle -- QLCL
from Imao-Fixtureworks

Features. By its unique cam design, the handle clicks at clamping end. Compared to conventional cam handles, this product has higher resistance against vibration. The handle position of Stud-type Cam Handles can be set to a desired direction. [See More]

  • Mounting Type: Stud; Threaded Hole / Insert
  • Material Description: Handle: SCM440 Steel; Ring Nut / Washer: S45C Steel; SCM435 Steel
  • Handle Material: Metal
  • Handle Length: 2.48 to 3.15
Surface Mount Handles -- P8-096-31-08-11-3 [P8-096-31-08-11-3 from Southco]
from bisco industries

Surface Mount Handles [See More]

  • Mounting Type: Threaded Hole / Insert; Internal Thread
  • Material Description: Aluminum Alloy
  • Handle Material: Metal
  • Screw Thread Specifications: 8-32
Compact Cam Handle -- QLCCS
from Imao-Fixtureworks

Feature. The handle position of Stud-type Compact Cam. Handles can be set to a desired direction. [See More]

  • Mounting Type: Stud; Threaded Hole / Insert
  • Material Description: Handle: Stainless Steel (SCS13 Equivalent to SUS304); Ring Nut / Stud: SUS303 Stainless Steel; Washer: SUS304 Stainless Steel
  • Handle Material: Metal
  • Handle Length: 0.7874 to 1.26
Surface Mount Handles -- P8-096-31-08-15-3 [P8-096-31-08-15-3 from Southco]
from bisco industries

Surface Mount Handles [See More]

  • Mounting Type: Threaded Hole / Insert; Internal Thread
  • Material Description: Aluminum Alloy
  • Handle Material: Metal
  • Screw Thread Specifications: 8-32
Control-panel Handle -- CPH
from Imao-Fixtureworks

Body. Aluminum (A6N01S ). Anodized finish. Satin finish. Black matte [See More]

  • Mounting Type: Threaded Hole / Insert
  • Handle Material: Metal
  • Handle Type: 2-point Handle
  • Material Description: Aluminum (A6N01S)
Surface Mount Handles -- P8-128-31-08-11-3 [P8-128-31-08-11-3 from Southco]
from bisco industries

Surface Mount Handles [See More]

  • Mounting Type: Threaded Hole / Insert; Internal Thread
  • Material Description: Aluminum Alloy
  • Handle Material: Metal
  • Screw Thread Specifications: 8-32
Equipment Handle -- AG1, AG2
from Imao-Fixtureworks

Handle - AG1. Glass-fiber reinforced. polyamide plastic. Black matte. Handle - AG2. Aluminum (A6N01S). Anodized. Satin finish. Natural matte. Black matte. Gray matte [See More]

  • Mounting Type: Stud; Threaded Hole / Insert
  • Handle Material: Metal; Plastic
  • Handle Type: 2-point Handle
  • Material Description: Glass-fiber Reinforced Polyamide; Aluminum (A6N01S)
Surface Mount Handles -- P9-040-40-08N-11-3 [P9-040-40-08N-11-3 from Southco]
from bisco industries

Surface Mount Handles [See More]

  • Mounting Type: Threaded Hole / Insert; Internal Thread
  • Material Description: Aluminum Alloy
  • Handle Material: Metal
  • Screw Thread Specifications: 8-32
Equipment Handle -- RD1, RD5, RD6
from Imao-Fixtureworks

Body - RD1-N / RD1. Aluminum (A6N01S). Anodized finish. Satin finish. Natural matte. Black matte. Body - RD1-G. Aluminum (A6N01S). Powder coated finish. Gray white. Body - RD5. Steel (SUM22L). Chrome plated finish. Body - RD6. Steel (SUM22L). Chrome plated finish. Silver matte [See More]

  • Mounting Type: Threaded Hole / Insert
  • Handle Material: Metal
  • Handle Type: 2-point Handle
  • Material Description: Handle: Aluminum (A6N01S) / Steel (SUM22L); Handle Cover: Rubber Black
Surface Mount Handles -- P9-040-40-08N-15-3 [P9-040-40-08N-15-3 from Southco]
from bisco industries

Surface Mount Handles [See More]

  • Mounting Type: Threaded Hole / Insert; Internal Thread
  • Material Description: Aluminum Alloy
  • Handle Material: Metal
  • Screw Thread Specifications: 8-32
Ergostyle Adjustable Handle -- EAL
from Imao-Fixtureworks

Features. Ergonomic design for comfortable gripping. Knurled hub for easier initial tightening. Push button is available in black, gray, yellow, light blue, or red on request. [See More]

  • Mounting Type: Stud; Threaded Hole / Insert
  • Handle Material: Plastic
  • Handle Type: Adjustable
  • Material Description: Handle / Locking Element: Glass-fiber Reinforced Polyamide Plastic; Push Button: Polyamide; Threaded Insert: C3604B / SUS303; Stud: SUM22L / SUS303
Surface Mount Handles -- P9-040-40-08X-11-3 [P9-040-40-08X-11-3 from Southco]
from bisco industries

Surface Mount Handles [See More]

  • Mounting Type: Threaded Hole / Insert; Threadstud and Nut
  • Material Description: Aluminum Alloy
  • Handle Material: Metal
  • Screw Thread Specifications: 8-32
Ergostyle Adjustable Handle -- EALA
from Imao-Fixtureworks

Ergonomic design provides comfortable gripping. Working temperature : Between ー 30 °C and 130 °C. Use in hot or highly humid circumstances can deteriorate the plastic material properties [See More]

  • Mounting Type: Stud; Threaded Hole / Insert
  • Handle Material: Plastic
  • Handle Type: Adjustable
  • Material Description: Handle: Glass-fiber Reinforced Polyamide Plastic; Locking Element: Steel (SUM22L), Stainless Steel (SUS303)
Handle -- 165-172-201
from Cablecraft Motion Controls

3-1/2 inch aluminum T-handle [See More]

  • Mounting Type: Threaded Hole / Insert
  • Handle Material: Metal
  • Handle Type: T-handle (Tee)
  • Material Description: Aluminum
1/4 Diameter Round Handle -- 843264
from Fastener SuperStore, Inc.

1/4 X 1 1/8 X 1 (6-32) Round Handles / Internal Thread / Aluminum. Steel and Brass may be available upon request. [See More]

  • Mounting Type: Threaded Hole / Insert
  • Handle Material: Metal
  • Handle Type: 2-point Handle
  • Material Description: Aluminum
1/8 Round Handle -- *-HA-1/8-RD-*
from PENCOM

1/8" diameter round crossection handle [See More]

  • Mounting Type: Threaded Hole / Insert
  • Handle Material: Metal
  • Handle Type: 2-point Handle
  • Material Description: Al, Steel, Stainless Steel
Fluted Tapered Handle, Int. Threaded Brass Insert -- KD-1009
from Knobs Direct, Inc.

Over 100 - Please call or fill out an RFQ for this quantity. [See More]

  • Mounting Type: Threaded Hole / Insert
  • Handle Type: TaperedHandle
Pull handles, zinc alloy -- 1045
from EMKA Incorporated

Handle zinc die, chrome plated [See More]

  • Mounting Type: Threaded Hole / Insert
  • Handle Material: Metal
  • Handle Type: 2-point Handle; Pull
  • Material Description: Zinc alloy, chrome or black
Cam Lever -- KCL-10 [KCL-10 from Kipp, Inc.]
from Reid Supply

External Thread Cam Levers allow quick fastening or releasing without the use of tools and allow fine adjustments to the clamping action. The slightly arched a handle provides a comfortable grip while the external threaded stud can be easily adjusted.Internal Thread Cam Levers allow quick fastening... [See More]

  • Mounting Type: Threaded Hole / Insert; Internal Thread
  • Material Description: Aluminium
  • Handle Material: Metal
  • Height: 0.8700
2 Position Folding Handles -- 8691-2528-A
from RAF Electronic Hardware

2 Position Folding Handles [See More]

  • Mounting Type: Threaded Hole / Insert
  • Height: 1.43
  • Handle Material: Metal
  • Handle Length: 4
Knob / Handle -- 25011
from Monroe Engineering

All Steel Construction with Beautiful Black Oxide FInish and Black Plastic Ball for an Attractive Appearance. Low Profile with Long Arm Reach for Limited Space Requirements. Available in 0 ° or 15 ° Handle Angles [See More]

  • Mounting Type: Threaded Hole / Insert
  • Handle Material: Metal
  • Handle Type: Adjustable
  • Material Description: Steel
Adjustable Clamping Lever -- 46700
from Te-Co, Inc.

Product Information. Black thermoplastic handle with metal insert. Zinc die-cast handle with black finish. All steel parts ensure durability. Internal thread with black oxide finish [See More]

  • Mounting Type: Threaded Hole / Insert
  • Handle Material: Plastic
  • Handle Type: Adjustable; Lever
  • Material Description: Black Thermoplastic Handle
Rounded Design Counterbored Pull Handles
from Carr Lane Manufacturing Co.

Attractive, modern-design aluminum handle provides a comfortable grip with good ergonomic features. Durable powder-coated pebble finish. Counterbored for socket-head cap screws. [See More]

  • Mounting Type: Threaded Hole / Insert
  • Handle Material: Metal
  • Handle Type: 2-point Handle
  • Material Description: Aluminum Extrusion, Black Powder Coated Finish
Fluted Tapered Handle, Int. Threaded Plastic -- KD-1003
from Knobs Direct, Inc.

Over 100 - Please call or fill out an RFQ for this quantity. [See More]

  • Mounting Type: Threaded Hole / Insert
  • Handle Type: TaperedHandle
Cam Lever -- KCL-100 [KCL-100 from Kipp, Inc.]
from Reid Supply

External Thread Cam Levers allow quick fastening or releasing without the use of tools and allow fine adjustments to the clamping action. The slightly arched a handle provides a comfortable grip while the external threaded stud can be easily adjusted.Internal Thread Cam Levers allow quick fastening... [See More]

  • Mounting Type: Stud; Threaded Hole / Insert; Threaded Stud
  • Material Description: Aluminium
  • Handle Material: Metal
  • Height: 0.8660
3 Position Folding Handles -- 8758-2528-A
from RAF Electronic Hardware

3 Position Folding Handles [See More]

  • Mounting Type: Threaded Hole / Insert
  • Height: 1.43
  • Handle Material: Metal
  • Handle Length: 4
Knob / Handle -- 26980
from Monroe Engineering

Solid Steel Heavy Duty Adjustable Lever is Made From Carbon Steel with High Quality Black Oxide Finish. Totally Enclosed Construction. Black Plastic Ball Knob on Handle End for a Beautiful finished appearance. 5 Heavy Duty Sizes to Meet Every Need [See More]

  • Mounting Type: Threaded Hole / Insert
  • Handle Material: Metal; Plastic
  • Handle Type: Adjustable
  • Material Description: Steel with Plastic Knob
Rounded Design Handles
from Carr Lane Manufacturing Co.

Attractive rounded-design handle made of solid stainless steel. Polished finish [See More]

  • Mounting Type: Threaded Hole / Insert
  • Handle Material: Metal
  • Handle Type: TaperedHandle; Solid Handle
  • Material Description: 300 Series Stainless
Small Grip Handle-Style 1 -- KD-1001
from Knobs Direct, Inc.

Over 100 - Please call or fill out an RFQ for this quantity. [See More]

  • Mounting Type: Threaded Hole / Insert
  • Handle Type: TaperedHandle
Cam Lever -- KCL-166 [KCL-166 from Kipp, Inc.]
from Reid Supply

External Thread Cam Levers allow quick fastening or releasing without the use of tools and allow fine adjustments to the clamping action. The slightly arched a handle provides a comfortable grip while the external threaded stud can be easily adjusted.Internal Thread Cam Levers allow quick fastening... [See More]

  • Mounting Type: Stud; Threaded Hole / Insert; Threaded Stud
  • Material Description: Aluminium
  • Handle Material: Metal
  • Height: 0.8700
Free Fall Folding Handles -- 8580-2528-A
from RAF Electronic Hardware

Free Fall Folding Handles [See More]

  • Mounting Type: Threaded Hole / Insert
  • Height: 1.46
  • Handle Material: Metal
  • Handle Length: 3
Knob / Handle -- 28000-SS
from Monroe Engineering

Handle Material is Diecast Zinc. Smooth, Comfortable, Ball Style Design with Beautiful Black Gloss Powder Coated Finish. Insert, Screw & Spring are Made from 303 Stainless Steel. Instantly Adjustable to 20-45 Different Handle Positions Depending on Size. Handle Color is Black. Orange is... [See More]

  • Mounting Type: Threaded Hole / Insert
  • Handle Material: Metal
  • Handle Type: Adjustable
  • Material Description: Die-Cast Zinc, Stainless Steel Insert
Rounded Design Tapped Pull Handles
from Carr Lane Manufacturing Co.

Attractive, modern-design aluminum handle provides a comfortable grip with good ergonomic features. Durable powder-coated pebble finish. Tapped holes for mounting. [See More]

  • Mounting Type: Threaded Hole / Insert
  • Handle Material: Metal
  • Handle Type: 2-point Handle
  • Material Description: Aluminum Extrusion, Black Powder Coated Finish
Small Grip Handle-Style 2 -- KD-1012
from Knobs Direct, Inc.

Over 100 - Please call or fill out an RFQ for this quantity. [See More]

  • Mounting Type: Threaded Hole / Insert
  • Handle Type: TaperedHandle
Cam Lever -- KCL-294 [KCL-294 from Kipp, Inc.]
from Reid Supply

External Thread Cam Levers allow quick fastening or releasing without the use of tools and allow fine adjustments to the clamping action. The slightly arched a handle provides a comfortable grip while the external threaded stud can be easily adjusted.Internal Thread Cam Levers allow quick fastening... [See More]

  • Mounting Type: Stud; Threaded Hole / Insert; Threaded Stud
  • Material Description: Stainless Steel
  • Handle Material: Metal
  • Height: 0.8700
Infinite Position Folding Handles -- 8649-2528-A
from RAF Electronic Hardware

Infinite Position Folding Handles [See More]

  • Mounting Type: Threaded Hole / Insert
  • Height: 1.46
  • Handle Material: Metal
  • Handle Length: 3
Knob / Handle -- 29110
from Monroe Engineering

Material - duroplast handle. Steel Insert-black oxide coated. Sturdy Design-load rated. With blind pilot hole [See More]

  • Mounting Type: Threaded Hole / Insert
  • Handle Material: Plastic
  • Handle Type: T-handle (Tee)
  • Material Description: Duroplast
Single Arm Speed Ball Handles
from Carr Lane Manufacturing Co.

Speed handles that are weighted for quick turning. Long arm extension provides excellent leverage for hand tightening. [See More]

  • Mounting Type: Threaded Hole / Insert
  • Handle Material: Metal
  • Handle Type: Lever; Speed Ball Handle
  • Material Description: Nodular Iron per ASTM A536 Class 65-45-12
Small Grip Handle-Style 3 -- KD-1011
from Knobs Direct, Inc.

Over 100 - Please call or fill out an RFQ for this quantity. [See More]

  • Mounting Type: Threaded Hole / Insert
  • Handle Type: TaperedHandle
Clamp Handle; Threaded Hole; T-Shape; Stainless Steel -- MAT-STH101SS [MAT-STH101SS from Morton Machine Works]
from Reid Supply

Designed in unique shapes for maximum comfort and secure grip, clamping knobs provide good leverage and secure fastening for applications that require quick and frequent adjustment. . Thread Size: #10-24; Thread Depth: .32 in [See More]

  • Mounting Type: Threaded Hole / Insert; Threaded Hole
  • Handle Material: Metal
  • Handle Type: T-handle (Tee)
  • Material Description: Stainless Steel
Offset Internal Handles Inch -- 8248-440-A
from RAF Electronic Hardware

Offset Internal Thread Handles [See More]

  • Mounting Type: Threaded Hole / Insert
  • Height: 1
  • Handle Material: Metal
  • Handle Length: 2
Knob / Handle -- 29130
from Monroe Engineering

Material-Glass-fiber Reinforced Technopolymer. Secure With Socket Head Screw [See More]

  • Mounting Type: Threaded Hole / Insert; Socket Head Screw
  • Handle Material: Plastic
  • Handle Type: 2-point Handle
  • Material Description: Fiberglass Reinforced Technopolymer
Single Lever Handles
from Carr Lane Manufacturing Co.

Fast, efficient lever handles that provide high torque. First choose a Lever Handle Hub, then customize by choosing bar length and knob style. Hubs are made of stainless steel, polished to a beautiful finish. SIZES: Choice of two hub diameters, to fit either .39" or .47" diameter Lever Bars,... [See More]

  • Mounting Type: Threaded Hole / Insert
  • Handle Material: Metal
  • Handle Type: Lever
  • Material Description: 300 Series Stainless
Tapered Hande, Internal Threaded Brass Insert -- KD-1015
from Knobs Direct, Inc.

Over 100 - Please call or fill out an RFQ for this quantity. [See More]

  • Mounting Type: Threaded Hole / Insert
  • Handle Type: TaperedHandle
Clamp Handle; Threaded Hole; T-Shape; Stainless Steel -- MAT-STH202SS [MAT-STH202SS from Morton Machine Works]
from Reid Supply

Designed in unique shapes for maximum comfort and secure grip, clamping knobs provide good leverage and secure fastening for applications that require quick and frequent adjustment. . Thread Size: M5 X .8; Thread Depth: 8 mm [See More]

  • Mounting Type: Threaded Hole / Insert; Threaded Hole
  • Handle Material: Metal
  • Handle Type: T-handle (Tee)
  • Material Description: Stainless Steel
Oval Internal Handles Inch -- 8317-1024-A
from RAF Electronic Hardware

Oval Internal Thread Handles [See More]

  • Mounting Type: Threaded Hole / Insert
  • Height: 1
  • Handle Material: Metal
  • Handle Length: 2
Knob / Handle -- 29145
from Monroe Engineering

Material-High Impact Strength Technopolymer. Finish-Matte Black. Brass Insert With Tapped Blind Hole. Resistant to Solvents, Oils, Greases, and Other Chemical Agents [See More]

  • Mounting Type: Threaded Hole / Insert
  • Handle Material: Metal; Plastic
  • Handle Type: 2-point Handle
  • Material Description: High Impact Technopolymer, Brass Insert
Square Design Counterbored Pull Handles
from Carr Lane Manufacturing Co.

Attractive, modern-design handle that provides a comfortable grip with good ergonomic features. Excellent durability. Textured non-slip, non-glare finish. Counterbored for socket-head cap screws. [See More]

  • Mounting Type: Threaded Hole / Insert
  • Handle Material: Plastic
  • Handle Type: 2-point Handle
  • Material Description: Black Fiber Reinforced Nylon Thermoplastic
Tapered Handle, Internal Threaded Molded Plastic -- KD-1017
from Knobs Direct, Inc.

Over 100 - Please call or fill out an RFQ for this quantity. [See More]

  • Mounting Type: Threaded Hole / Insert
  • Handle Type: TaperedHandle
Clamp Handle; Threaded Hole; T-Shape; Stainless Steel -- MAT-THP101SS [MAT-THP101SS from Morton Machine Works]
from Reid Supply

Designed in unique shapes for maximum comfort and secure grip, clamping knobs provide good leverage and secure fastening for applications that require quick and frequent adjustment. . Thread Size: #10-24; Thread Depth: .32 in [See More]

  • Mounting Type: Threaded Hole / Insert; Threaded Hole
  • Handle Material: Metal
  • Handle Type: T-handle (Tee)
  • Material Description: Stainless Steel
Oval Internal Handles Metric -- M6280-4007-A
from RAF Electronic Hardware

Metric Oval Internal Thread Handles [See More]

  • Mounting Type: Threaded Hole / Insert
  • Height: 0.9843
  • Handle Material: Metal
  • Handle Length: 2.01
Knob / Handle -- 29150
from Monroe Engineering

Material - Glass-fiber Reinforced Technopolymer. Finish-Black Matte. Brass Insert on tapped versions. load rated. Zinc-plated Steel Stud with Chamfered Flat Ends [See More]

  • Mounting Type: Threaded Hole / Insert
  • Handle Material: Metal; Plastic
  • Handle Type: T-handle (Tee)
  • Material Description: Technopolymer, Brass Insert
Square Design Handles
from Carr Lane Manufacturing Co.

Modern square-design handle made of solid stainless steel. Polished finish. [See More]

  • Mounting Type: Threaded Hole / Insert
  • Handle Material: Metal
  • Handle Type: TaperedHandle; Solid Handle
  • Material Description: 300 Series Stainless
Clamp Handle; Threaded Hole; T-Shape; Stainless Steel -- MAT-THP101SSOR [MAT-THP101SSOR from Morton Machine Works]
from Reid Supply

Designed in unique shapes for maximum comfort and secure grip, clamping knobs provide good leverage and secure fastening for applications that require quick and frequent adjustment. . Thread Size: #10-24; Thread Depth: .32 in [See More]

  • Mounting Type: Threaded Hole / Insert; Threaded Hole
  • Handle Material: Metal
  • Handle Type: T-handle (Tee)
  • Material Description: Stainless Steel
Rectangular Internal Handles Inch -- 8459-440-A
from RAF Electronic Hardware

Rectangular Internal Thread Handles [See More]

  • Mounting Type: Threaded Hole / Insert
  • Height: 1.5
  • Handle Material: Metal
  • Handle Length: 2
Knob / Handle -- 29310
from Monroe Engineering

Material - Glass-Fiber Reinforced Technopolymer. Black Oxide Steel Hub. Resistant to Solvents, Oils, Greases and Other Chemical Agents. Duroplast Revolving Handle. Comes with: Self-Adhesive Brushed Aluminum Center Trim Disc. Supplied with blind pilot hole [See More]

  • Mounting Type: Threaded Hole / Insert
  • Handle Material: Metal; Plastic
  • Handle Type: Crank
  • Material Description: Glass Fiber Technopolymer, Steel
Square Design Tapped Pull Handles
from Carr Lane Manufacturing Co.

Attractive, modern-design handle that provides a comfortable grip with good ergonomic features. Excellent durability. Textured non-slip, non-glare finish. Molded-in brass insert provides superior thread strength. [See More]

  • Mounting Type: Threaded Hole / Insert
  • Handle Material: Plastic
  • Handle Type: 2-point Handle
  • Material Description: Black Fiber Reinforced Nylon Thermoplastic
Clamp Handle; Threaded Hole; T-Shape; Stainless Steel -- MAT-THP202SS [MAT-THP202SS from Morton Machine Works]
from Reid Supply

Designed in unique shapes for maximum comfort and secure grip, clamping knobs provide good leverage and secure fastening for applications that require quick and frequent adjustment. . Thread Size: M5 X .8; Thread Depth: 8 mm [See More]

  • Mounting Type: Threaded Hole / Insert; Threaded Hole
  • Handle Material: Metal
  • Handle Type: T-handle (Tee)
  • Material Description: Stainless Steel
Round External Handles Inch -- 8386-440-A
from RAF Electronic Hardware

Round External Thread Handles [See More]

  • Mounting Type: Threaded Hole / Insert
  • Height: 1
  • Handle Material: Metal
  • Handle Length: 2
Knob / Handle -- 29321
from Monroe Engineering

Material: Glass Fiber Reinforced Technopolymer. Black Oxide Steel Hub. Resistant to Solvents, Oils, Greases & Other Chemical Agents. Duroplast Fold-Down Handle. Comes with: Self-Adhesive Brushed Aluminum Center Trim Disc. Supplied with blind pilot hole [See More]

  • Mounting Type: Threaded Hole / Insert
  • Handle Material: Plastic
  • Handle Type: Crank
  • Height: 3.15
SS Rounded Design Tapped Pull Handles
from Carr Lane Manufacturing Co.

Attractive, modern-design stainless steel handle provides a comfortable grip with good ergonomic features. Ideal for heavy-duty use and for applications requiring a non-corrosive material. Tapped holes for mounting. [See More]

  • Mounting Type: Threaded Hole / Insert
  • Handle Material: Metal
  • Handle Type: 2-point Handle
  • Material Description: 304 Stainless Steel, Shot Blasted, Satin Finish
Clamp Handle; Threaded Hole; T-Shape; Steel -- MAT-TH101 [MAT-TH101 from Morton Machine Works]
from Reid Supply

Designed in unique shapes for maximum comfort and secure grip, clamping knobs provide good leverage and secure fastening for applications that require quick and frequent adjustment. . Thread Size: #10-24; Thread Depth: .32 in [See More]

  • Mounting Type: Threaded Hole / Insert; Threaded Hole
  • Handle Material: Metal
  • Handle Type: T-handle (Tee)
  • Material Description: Steel
Round Internal Handles Inch -- 8000-256-A
from RAF Electronic Hardware

Round Internal Thread Handles [See More]

  • Mounting Type: Threaded Hole / Insert
  • Height: 0.5000
  • Handle Material: Metal
  • Handle Length: 0.7500
Knob / Handle -- 30921
from Monroe Engineering

Material - High Impact Strength Technopolymer. Black Matte Finish. Stud - Black Oxide Steel Double Guide or Stainless Steel. Handle Pivots Freely during Operation [See More]

  • Mounting Type: Threaded Hole / Insert
  • Handle Material: Metal; Plastic
  • Handle Type: Crank
  • Material Description: Steel & Technopolymer
Triple Lever Handles
from Carr Lane Manufacturing Co.

Fast, efficient lever handles that provide high torque. First choose a Lever Handle Hub, then customize by choosing bar length and knob style. Hubs are made of stainless steel, polished to a beautiful finish. [See More]

  • Mounting Type: Threaded Hole / Insert
  • Handle Material: Metal
  • Handle Type: Lever
  • Material Description: 300 Series Stainless
Clamp Handle; Threaded Hole; T-Shape; Steel -- MAT-TH101OR [MAT-TH101OR from Morton Machine Works]
from Reid Supply

Designed in unique shapes for maximum comfort and secure grip, clamping knobs provide good leverage and secure fastening for applications that require quick and frequent adjustment. . Thread Size: #10-24; Thread Depth: .32 in [See More]

  • Mounting Type: Threaded Hole / Insert; Threaded Hole
  • Handle Material: Metal
  • Handle Type: T-handle (Tee)
  • Material Description: Steel
Round Internal Handles Metric -- M6000-2545-A
from RAF Electronic Hardware

Metric Round Internal Thread Handles [See More]

  • Mounting Type: Threaded Hole / Insert
  • Height: 0.5118
  • Handle Material: Metal
  • Handle Length: 0.7480
Knob / Handle -- 30940
from Monroe Engineering

Material - Duroplast. Finish - Black. Tapped Blind Hole [See More]

  • Mounting Type: Threaded Hole / Insert
  • Handle Material: Plastic
  • Handle Type: Handle Sleeve
  • Material Description: Duroplast
Clamp Handle; Threaded Hole; T-Shape; Steel -- MAT-TH201 [MAT-TH201 from Morton Machine Works]
from Reid Supply

Designed in unique shapes for maximum comfort and secure grip, clamping knobs provide good leverage and secure fastening for applications that require quick and frequent adjustment. . Thread Size: M4 X .7; Thread Depth: 8 mm [See More]

  • Mounting Type: Threaded Hole / Insert; Threaded Hole
  • Handle Material: Metal
  • Handle Type: T-handle (Tee)
  • Material Description: Steel
Knob / Handle -- 30990
from Monroe Engineering

Material - Black Duroplast. Tapped Blind Hole or through Hole. Economical Sleeves for your Custom Applications [See More]

  • Mounting Type: Threaded Hole / Insert
  • Handle Material: Plastic
  • Handle Type: Handle Sleeve
  • Material Description: Duroplast
Clamp Handle; Threaded Hole; T-Shape; Steel -- MAT-TH201OR [MAT-TH201OR from Morton Machine Works]
from Reid Supply

Designed in unique shapes for maximum comfort and secure grip, clamping knobs provide good leverage and secure fastening for applications that require quick and frequent adjustment. . Thread Size: M4 X .7; Thread Depth: 8 mm [See More]

  • Mounting Type: Threaded Hole / Insert; Threaded Hole
  • Handle Material: Metal
  • Handle Type: T-handle (Tee)
  • Material Description: Steel
Knob / Handle -- 32011
from Monroe Engineering

All Steel Construction with Beautiful Black Oxide Finish and Plastic Ball for an Attractive Appearance. Low Profile With Long Arm Reach for Limited Space Requirements. Available in 0 ° or 15 ° Handle Angles [See More]

  • Mounting Type: Threaded Hole / Insert
  • Handle Material: Metal
  • Handle Type: Adjustable
  • Material Description: Steel
Clamp Handle; Threaded Hole; T-Shape; Steel -- MAT-THP101 [MAT-THP101 from Morton Machine Works]
from Reid Supply

Designed in unique shapes for maximum comfort and secure grip, clamping knobs provide good leverage and secure fastening for applications that require quick and frequent adjustment. . Thread Size: #10-24; Thread Depth: .32 in [See More]

  • Mounting Type: Threaded Hole / Insert; Threaded Hole
  • Handle Material: Metal
  • Handle Type: T-handle (Tee)
  • Material Description: Steel
Knob / Handle -- 39609
from Monroe Engineering

Solid Steel Heavy Duty Adjustable Lever is Made From Carbon Steel with High Quality Black Oxide Finish. Totally Enclosed Construction. Black Plastic Ball Knob on Handle End for a Beautiful finished appearance. 5 Heavy Duty Sizes to Meet Every Need [See More]

  • Mounting Type: Threaded Hole / Insert
  • Handle Material: Metal; Plastic
  • Handle Type: Adjustable
  • Material Description: Steel with Plastic Knob
Clamp Handle; Threaded Hole; T-Shape; Steel -- MAT-THP101OR [MAT-THP101OR from Morton Machine Works]
from Reid Supply

Designed in unique shapes for maximum comfort and secure grip, clamping knobs provide good leverage and secure fastening for applications that require quick and frequent adjustment. . Thread Size: #10-24; Thread Depth: .32 in [See More]

  • Mounting Type: Threaded Hole / Insert; Threaded Hole
  • Handle Material: Metal
  • Handle Type: T-handle (Tee)
  • Material Description: Steel
Knob / Handle -- 61710
from Monroe Engineering

Material - Thermoplastic, Anthracite Gray. Steel Parts, Black Oxide Finish. Reliable and Perfect Handling [See More]

  • Mounting Type: Threaded Hole / Insert
  • Handle Material: Metal; Plastic
  • Handle Type: Crank
  • Material Description: Steel & Thermoplastic
Clamp Handle; Threaded Hole; T-Shape; Steel -- MAT-THP201 [MAT-THP201 from Morton Machine Works]
from Reid Supply

Designed in unique shapes for maximum comfort and secure grip, clamping knobs provide good leverage and secure fastening for applications that require quick and frequent adjustment. . Thread Size: M4 X .7; Thread Depth: 8 mm [See More]

  • Mounting Type: Threaded Hole / Insert; Threaded Hole
  • Handle Material: Metal
  • Handle Type: T-handle (Tee)
  • Material Description: Steel
Knob / Handle -- 61720
from Monroe Engineering

Material - Glass-fiber Thermoplastic. Body Color - Anthracite Gray. Steel Parts - Black Oxide Finish. Snap in caps available in red, gray or yellow [See More]

  • Mounting Type: Threaded Hole / Insert
  • Handle Material: Metal; Plastic
  • Handle Type: Crank
  • Material Description: Glass Fiber Thermoplastic, Steel
Clamp Handle; Threaded Hole; T-Shape; Steel -- MAT-THP201OR [MAT-THP201OR from Morton Machine Works]
from Reid Supply

Designed in unique shapes for maximum comfort and secure grip, clamping knobs provide good leverage and secure fastening for applications that require quick and frequent adjustment. . Thread Size: M4 X .7; Thread Depth: 8 mm [See More]

  • Mounting Type: Threaded Hole / Insert; Threaded Hole
  • Handle Material: Metal
  • Handle Type: T-handle (Tee)
  • Material Description: Steel
Knob / Handle -- 61740
from Monroe Engineering

Material - Glass-fiber Thermoplastic. Body Color - Anthracite Grey. Steel Parts - Black Oxide Finish. Snap in Caps available in red, gray or yellow [See More]

  • Mounting Type: Threaded Hole / Insert
  • Handle Material: Metal; Plastic
  • Handle Type: Crank
  • Material Description: Glass Fiber Thermoplastic, Steel
Clamp Handle; Threaded Stud, T-Shape, Stainless Steel -- MAT-STH301SS [MAT-STH301SS from Morton Machine Works]
from Reid Supply

Designed in unique shapes for maximum comfort and secure grip, clamping knobs provide good leverage and secure fastening for applications that require quick and frequent adjustment. . Thread Size: #10-24; Thread Length: .63 in [See More]

  • Mounting Type: Stud; Threaded Hole / Insert; Threaded Stud
  • Handle Material: Metal
  • Handle Type: T-handle (Tee)
  • Material Description: Stainless Steel
Knob / Handle -- 62460
from Monroe Engineering

The Perfect Solution for Heavy Duty Applications. Aluminum Handle with Reinforced Thermoplastic Ends. Available in 10 Colors Including Standard Gray/Black, Red, Natural Aluminum, Gloss Black and Brown. Angle End up to 90 °. Hardware Included for Installation [See More]

  • Mounting Type: Threaded Hole / Insert
  • Handle Material: Metal; Plastic
  • Handle Type: 2-point Handle; Three Point Pull Handle
  • Material Description: Aluminum, Thermoplastic
Clamp Handle; Threaded Stud, T-Shape, Stainless Steel -- MAT-STH401SS [MAT-STH401SS from Morton Machine Works]
from Reid Supply

Designed in unique shapes for maximum comfort and secure grip, clamping knobs provide good leverage and secure fastening for applications that require quick and frequent adjustment. . Thread Size: M5 x .8; Thread Length: 12 mm [See More]

  • Mounting Type: Stud; Threaded Hole / Insert; Threaded Stud
  • Handle Material: Metal
  • Handle Type: T-handle (Tee)
  • Material Description: Stainless Steel
Knob / Handle -- 62470
from Monroe Engineering

Ideal for Heavy Duty Applications. Aluminum Handle with Reinforced Thermoplastic Ends. Available in 10 Colors Including Standard Gray/Black, Red, Natural Aluminum, Gloss Black and Brown. Hardware Included for Installation [See More]

  • Mounting Type: Threaded Hole / Insert
  • Handle Material: Metal; Plastic
  • Handle Type: 2-point Handle
  • Material Description: Aluminum, Thermoplastic
Clamp Handle; Threaded Stud, T-Shape, Stainless Steel -- MAT-THP301SS [MAT-THP301SS from Morton Machine Works]
from Reid Supply

Designed in unique shapes for maximum comfort and secure grip, clamping knobs provide good leverage and secure fastening for applications that require quick and frequent adjustment. . Thread Size: #10-24; Thread Length: .63 in [See More]

  • Mounting Type: Stud; Threaded Hole / Insert; Threaded Stud
  • Handle Material: Metal
  • Handle Type: T-handle (Tee)
  • Material Description: Stainless Steel
Knob / Handle -- 65070
from Monroe Engineering

Material: 100% Solid Stainless Steel 303. Simple, round shaped stainless material with varying lengths and tapped holes. [See More]

  • Mounting Type: Threaded Hole / Insert
  • Handle Material: Metal
  • Handle Type: 2-point Handle
  • Material Description: Stainless Steel
Clamp Handle; Threaded Stud, T-Shape, Stainless Steel -- MAT-THP301SSOR [MAT-THP301SSOR from Morton Machine Works]
from Reid Supply

Designed in unique shapes for maximum comfort and secure grip, clamping knobs provide good leverage and secure fastening for applications that require quick and frequent adjustment. . Thread Size: #10-24; Thread Length: .63 in [See More]

  • Mounting Type: Stud; Threaded Hole / Insert; Threaded Stud
  • Handle Material: Metal
  • Handle Type: T-handle (Tee)
  • Material Description: Stainless Steel
Knob / Handle -- 72140
from Monroe Engineering

Material-Fiberglass Reinforced Technopolymer. Hole covers available for a finished appearance. Riser blocks available to increase clearance [See More]

  • Mounting Type: Threaded Hole / Insert
  • Handle Material: Plastic
  • Handle Type: 2-point Handle
  • Material Description: Fiberglass Reinforced Technopolymer
Clamp Handle; Threaded Stud, T-Shape, Stainless Steel -- MAT-THP402SS [MAT-THP402SS from Morton Machine Works]
from Reid Supply

Designed in unique shapes for maximum comfort and secure grip, clamping knobs provide good leverage and secure fastening for applications that require quick and frequent adjustment. . Thread Size: M5 x .8; Thread Length: 16 mm [See More]

  • Mounting Type: Stud; Threaded Hole / Insert; Threaded Stud
  • Handle Material: Metal
  • Handle Type: T-handle (Tee)
  • Material Description: Stainless Steel
Knob / Handle -- 72160
from Monroe Engineering

Material-Fiberglass Reinforced Technopolymer. Top Mount. Screws and Nuts Supplied For Installation. Steel or Stainless Steel Hardware [See More]

  • Mounting Type: Threaded Hole / Insert
  • Handle Material: Metal; Plastic
  • Handle Type: 2-point Handle
  • Material Description: Technopolymer, Steel Insert
Clamp Handle; Threaded Stud, T-Shape, Steel -- MAT-TH301 [MAT-TH301 from Morton Machine Works]
from Reid Supply

Designed in unique shapes for maximum comfort and secure grip, clamping knobs provide good leverage and secure fastening for applications that require quick and frequent adjustment. . Thread Size: #10-24; Thread Length: .63 in [See More]

  • Mounting Type: Stud; Threaded Hole / Insert; Threaded Stud
  • Handle Material: Metal
  • Handle Type: T-handle (Tee)
  • Material Description: Steel
Knob / Handle -- 72300
from Monroe Engineering

Material-Fiberglass Reinforced Technopolymer. Insert-Steel with Rear Mount. Distinctive Design [See More]

  • Mounting Type: Threaded Hole / Insert
  • Handle Material: Metal; Plastic
  • Handle Type: 2-point Handle
  • Material Description: Technopolymer, Steel Insert
Clamp Handle; Threaded Stud, T-Shape, Steel -- MAT-TH301OR [MAT-TH301OR from Morton Machine Works]
from Reid Supply

Designed in unique shapes for maximum comfort and secure grip, clamping knobs provide good leverage and secure fastening for applications that require quick and frequent adjustment. . Thread Size: #10-24; Thread Length: .63 in [See More]

  • Mounting Type: Stud; Threaded Hole / Insert; Threaded Stud
  • Handle Material: Metal
  • Handle Type: T-handle (Tee)
  • Material Description: Steel
Knob / Handle -- 72466
from Monroe Engineering

Material - Phenolic. Insert - Steel or Stainless Steel [See More]

  • Mounting Type: Threaded Hole / Insert
  • Handle Material: Metal; Plastic
  • Handle Type: T-handle (Tee)
  • Material Description: Duroplast, Steel Insert
Clamp Handle; Threaded Stud, T-Shape, Steel -- MAT-TH401 [MAT-TH401 from Morton Machine Works]
from Reid Supply

Designed in unique shapes for maximum comfort and secure grip, clamping knobs provide good leverage and secure fastening for applications that require quick and frequent adjustment. . Thread Size: M5 x .8; Thread Length: 12 mm [See More]

  • Mounting Type: Stud; Threaded Hole / Insert; Threaded Stud
  • Handle Material: Metal
  • Handle Type: T-handle (Tee)
  • Material Description: Steel
Knob / Handle -- 72852
from Monroe Engineering

Material-High Strength Technopolymer. Finish-Matte Black. Supporting Disc (washers) are Supplied Loose [See More]

  • Mounting Type: Threaded Hole / Insert
  • Handle Material: Plastic
  • Handle Type: 2-point Handle
  • Material Description: High Strength Technopolymer