3 V IC Bus Interfaces and Controllers
from RS Components, Ltd.
Differential Amplifiers by Analog Devices are integrated and optimised for differential signalling applications. These speciality amplifiers have inherent common mode rejection properties that provide a low harmonic distortion with an output gain and phase matching. Applications include driving or... [See More]
- Supply Voltage: -5V; -3V; 3V; 5V; Other; 3 V, 5 V, 9 V
- Package Type: SOIC
- GPIO Ports: 1
from Acme Chip Technology Co., Limited
IC USB CONTROLLER 64QFN [See More]
- Supply Voltage: 3V; 3.6V; Other
- Package Type: 64-VFQFN Exposed Pad
- Technology: USB; USB
from Richardson RFPD
Module Driver 6-bit Serial/Parallel, Transmit/Receive. The MADR-010410 is a dedicated CMOS driver for multifunction modules such as GaAs based Transmit/Receive Modules. The driver translates CMOS/LVCMOS input controls to negative gate control voltages for GaAs FETs. The driver includes a 6-bit... [See More]
- Supply Voltage: 3V
- Package Type: PQFN
from Utmel Electronic Limited
ANALOG DEVICES ADP1051ACPZ-R7CONTROLLER, 12 BIT, 1.56MHZ, LFCSP-24 [See More]
- Supply Voltage: -3.3V; 3V; Other; 3.3V
- Package Type: 24-WFQFN Exposed Pad, CSP
- Operating Temperature: -40 to 125
- Pins: 24
from DigiKey
USB Bridge, USB to UART USB 2.0 UART Interface 24-QFN (4x4) [See More]
- Supply Voltage: 3V; 3.3V; 3.6V; Other; 3V ~ 3.6V
- Bias Current: 13
- Technology: USB; UART
- Operating Temperature: -40 to 85
from Quarktwin Technology Ltd.
USB Bridge, USB to UART USB 2.0 UART Interface 24-QFN (4x4) [See More]
- Supply Voltage: 3V; 3.6V; Other; 1.8V, 3V ~ 3.6V
- Operating Temperature: -40 to 85
- Technology: UART
- Package Type: 24-WFQFN Exposed Pad
from Shenzhen Shengyu Electronics Technology Limited
IC SGL USB-TO-UART BRIDGE 24QFN [See More]
- Supply Voltage: 3V; 3.6V; Other
- Operating Temperature: -40 to 85
- Technology: USB; USB
from LIXINC Electronics Co., Limited
IC SGL USB-TO-UART BRIDGE 24QFN [See More]
- Supply Voltage: 3V; Other; 1.8V, 3V ~ 3.6V
- Operating Temperature: -40 to 85
- Technology: USB; UART
- Package Type: Tube
from Texas Instruments
16-Bit Buffers And Line Drivers With 3-State Outputs 48-TSSOP -40 to 85 [See More]
- Supply Voltage: 3V; 3.3V; Other; 3.3,5
- Bias Current: 0.0800
- Technology: AC
- Operating Temperature: -40 to 85
from RS Components, Ltd.
Differential Amplifiers by Analog Devices are integrated and optimised for differential signalling applications. These speciality amplifiers have inherent common mode rejection properties that provide a low harmonic distortion with an output gain and phase matching. Applications include driving or... [See More]
- Supply Voltage: -5V; -3V; 3V; 5V; Other; 3 V, 5 V, 9 V
- Package Type: MSOP
- GPIO Ports: 1
from Acme Chip Technology Co., Limited
IC [See More]
- Supply Voltage: 3V; 3.6V; Other
- Package Type: 64-VFQFN Exposed Pad
- Technology: USB; USB
from Utmel Electronic Limited
Battery Charger Controller NiCD 330mA 1.2V 8-Pin SOIC N T/R [See More]
- Supply Voltage: -3.3V; 3V; Other; 3.3V
- Package Type: SOIC; SOIC
- Operating Temperature: 0 to 70
- Pins: 8
from DigiKey
USB Bridge, USB to UART USB 2.0 UART Interface 28-QFN (5x5) [See More]
- Supply Voltage: 3V; 3.3V; 3.6V; Other; 3V ~ 3.6V
- Bias Current: 13
- Technology: USB; UART
- Operating Temperature: -40 to 85
from Quarktwin Technology Ltd.
USB Bridge, USB to UART USB 2.0 UART Interface 28-QFN (5x5) [See More]
- Supply Voltage: 3V; 3.6V; Other; 1.8V, 3V ~ 3.6V
- Operating Temperature: -40 to 85
- Technology: UART
- Package Type: 28-VFQFN Exposed Pad
from Shenzhen Shengyu Electronics Technology Limited
IC HID USB-TO-UART BRIDGE 28QFN [See More]
- Supply Voltage: 3V; 3.6V; Other
- Operating Temperature: -40 to 85
- Technology: USB; USB
from LIXINC Electronics Co., Limited
IC SGL USB-TO-UART BRIDGE 24QFN [See More]
- Supply Voltage: 3V; Other; 1.8V, 3V ~ 3.6V
- Operating Temperature: -40 to 85
- Technology: USB; UART
- Package Type: Tape & Reel (TR)Cut Tape (CT)Digi-Reel®
from RS Components, Ltd.
Differential Amplifiers by Analog Devices are integrated and optimised for differential signalling applications. These speciality amplifiers have inherent common mode rejection properties that provide a low harmonic distortion with an output gain and phase matching. Applications include driving or... [See More]
- Supply Voltage: -5V; 3V; 5V
- GPIO Ports: 1
from Acme Chip Technology Co., Limited
IC [See More]
- Supply Voltage: 3V; 3.6V; Other
- Package Type: 56-VFQFN Exposed Pad
- Technology: USB; USB
from Utmel Electronic Limited
Controller 3V to 3.6V 32-Pin LFCSP EP T/R [See More]
- Supply Voltage: -3.3V; 3V; Other; 3V~3.6V
- Package Type: 32-WFQFN Exposed Pad, CSP
- Operating Temperature: -40 to 125
- Pins: 32
from DigiKey
USB Bridge, USB to UART USB 2.0 UART Interface 64-LQFP (10x10) [See More]
- Supply Voltage: 3V; 3.3V; 3.6V; Other; 3V ~ 3.6V
- Bias Current: 15
- Technology: USB; UART
- Operating Temperature: -40 to 85
from Quarktwin Technology Ltd.
USB Controller USB 2.0, OTG HPI, HSS, I ²C, SPI, UART Interface 48-FBGA (7x7) [See More]
- Supply Voltage: 3V; 3.6V; Other; 2.7V ~ 3.6V, 3V ~ 3.6V
- Operating Temperature: -40 to 85
- Technology: I2C; SPI; HPI, HSS, I²C, SPI, UART
- Package Type: BGA; 48-TFBGA
from Shenzhen Shengyu Electronics Technology Limited
IC CONTROLLER USB 48FBGA [See More]
- Supply Voltage: 3V; 3.6V; Other
- Operating Temperature: -40 to 85
- Technology: USB; USB
- Package Type: BGA
from LIXINC Electronics Co., Limited
IC SGL USB-DL UART BRIDGE 24QFN [See More]
- Supply Voltage: 3V; Other; 1.8V, 3V ~ 3.6V
- Operating Temperature: -40 to 85
- Technology: USB; UART
- Package Type: Tube
from RS Components, Ltd.
Differential Amplifiers by Analog Devices are integrated and optimised for differential signalling applications. These speciality amplifiers have inherent common mode rejection properties that provide a low harmonic distortion with an output gain and phase matching. Applications include driving or... [See More]
- Supply Voltage: -5V; -3V; 3V; 5V; Other; 3 V, 5 V, 9 V
- Package Type: MSOP
- GPIO Ports: 1
from Utmel Electronic Limited
CYPRESS SEMICONDUCTOR - CY7C65640A-LTXC - USB HUB CONTROLLER 8K EPROM, 56QFN [See More]
- Supply Voltage: -3.3V; 3V; Other; 3.3V
- Operating Temperature: -40 to 85
- Technology: USB
- Package Type: 56-VFQFN Exposed Pad
from DigiKey
Ethernet Controller 10/100 Base-T/TX PHY SPI Interface 80-LQFP (10x10) [See More]
- Supply Voltage: 3V; 3.3V; 3.6V; Other; 3V ~ 3.6V
- Bias Current: 0.0050
- Technology: Ethernet; SPI
- Operating Temperature: -40 to 85
from Quarktwin Technology Ltd.
USB Controller USB 3.0 I ²C, SPI, UART Interface 24-QFN (4x4) [See More]
- Supply Voltage: 3V; Other; 2.7V, 3V ~ 5.5V, 24.5V
- Operating Temperature: -40 to 105
- Technology: I2C; SPI; I²C, SPI, UART
- Package Type: 24-UFQFN Exposed Pad
from Shenzhen Shengyu Electronics Technology Limited
CCG3PA [See More]
- Supply Voltage: 3V; Other
- Operating Temperature: -40 to 105
- Technology: USB; USB
from LIXINC Electronics Co., Limited
IC SGL USB-DL UART BRIDGE 24QFN [See More]
- Supply Voltage: 3V; Other; 1.8V, 3V ~ 3.6V
- Operating Temperature: -40 to 85
- Technology: USB; UART
- Package Type: Tape & Reel (TR)Cut Tape (CT)Digi-Reel庐
from RS Components, Ltd.
Differential Amplifiers by Analog Devices are integrated and optimised for differential signalling applications. These speciality amplifiers have inherent common mode rejection properties that provide a low harmonic distortion with an output gain and phase matching. Applications include driving or... [See More]
- Supply Voltage: -5V; -3V; 3V; 5V; Other; 3 V, 5 V, 9 V
- Package Type: SOIC
- GPIO Ports: 1
from Utmel Electronic Limited
HI-SPEED USB PERIPHERAL CONTROLLER [See More]
- Supply Voltage: -3.3V; 3V; Other; 3.3V
- Operating Temperature: -20 to 85
- Technology: USB
- Package Type: QFP; LQFP
from DigiKey
Ethernet Controller 10/100 Base-T/TX PHY Parallel Interface 100-LQFP (14x14) [See More]
- Supply Voltage: 3V; 3.3V; 3.6V; Other; 3V ~ 3.6V
- Bias Current: 5
- Technology: Ethernet; Parallel
- Operating Temperature: -40 to 80
from Quarktwin Technology Ltd.
Ethernet Controller 10/100 Base-T/TX PHY MII, RMII Interface 32-VQFN (5x5) [See More]
- Supply Voltage: 3V; 3.6V; Other; 1.62V ~ 1.98V, 3V ~ 3.6V
- Operating Temperature: -40 to 105
- Technology: MII, RMII
- Package Type: 32-VFQFN Exposed Pad
from Shenzhen Shengyu Electronics Technology Limited
CCG3PA [See More]
- Supply Voltage: 3V; Other
- Operating Temperature: -40 to 105
- Technology: USB; USB
from LIXINC Electronics Co., Limited
IC HID USB-TO-UART BRIDGE 24QFN [See More]
- Supply Voltage: 3V; Other; 1.8V, 3V ~ 3.6V
- Operating Temperature: -40 to 85
- Technology: USB; UART
- Package Type: Tube
from RS Components, Ltd.
Differential Amplifiers by Analog Devices are integrated and optimised for differential signalling applications. These speciality amplifiers have inherent common mode rejection properties that provide a low harmonic distortion with an output gain and phase matching. Applications include driving or... [See More]
- Supply Voltage: -5V; -3V; 3V; 5V; Other; 3 V, 5 V, 9 V
- Package Type: MSOP
- GPIO Ports: 1
from Utmel Electronic Limited
Hot Swap Controller 1-CH 5.5V 8-Pin SO T/R [See More]
- Supply Voltage: -3.3V; 3V; Other; 3.3V
- Package Type: SOIC; 8-SOIC (0.154, 3.90mm Width)
- Operating Temperature: -40 to 85
- Features: RoHS
from DigiKey
USB 2.0 TO UART PROTOCOL CONVERT [See More]
- Supply Voltage: 3V; 3.3V; 3.6V; Other; 3V ~ 5.5V
- Bias Current: 15
- Technology: USB; UART
- Operating Temperature: -40 to 125
from Quarktwin Technology Ltd.
Ethernet MAC Controller IEEE 802.3, 10/100 Base-T/TX PHY MII, RMII Interface 32-VQFN (5x5) [See More]
- Supply Voltage: 3V; 3.6V; Other; 1.62V ~ 1.98V, 3V ~ 3.6V
- Operating Temperature: -40 to 85
- Technology: MII, RMII
- Package Type: 32-VFQFN Exposed Pad
from Shenzhen Shengyu Electronics Technology Limited
LOW COST ENET PHY INDUSTRIAL [See More]
- Supply Voltage: 3V; 3.6V; Other
- Operating Temperature: -40 to 105
- Technology: Ethernet; Ethernet
from LIXINC Electronics Co., Limited
IC HID USB-TO-UART BRIDGE 24QFN [See More]
- Supply Voltage: 3V; Other; 1.8V, 3V ~ 3.6V
- Operating Temperature: -40 to 85
- Technology: USB; UART
- Package Type: Tape & Reel (TR)Cut Tape (CT)Digi-Reel庐
from RS Components, Ltd.
Differential Amplifiers by Analog Devices are integrated and optimised for differential signalling applications. These speciality amplifiers have inherent common mode rejection properties that provide a low harmonic distortion with an output gain and phase matching. Applications include driving or... [See More]
- Supply Voltage: 3V; 5V; Other; 3 V, 5 V, 9 V
- Package Type: SOIC
- GPIO Ports: 1
- Pins: 8
from Utmel Electronic Limited
Hot Swap Voltage Controllers Dual-Slot PCI Express Hot-Plug Controller [See More]
- Supply Voltage: -3.3V; 3V; Other; 3.3V
- Operating Temperature: 0 to 70
- Technology: PCI; PCI Express
- Package Type: QFP; 48-TQFP
from DigiKey
USB Bridge, USB to UART USB 2.0 UART Interface 20-VQFN (5x5) [See More]
- Supply Voltage: 3V; 3.3V; 3.6V; Other; 3V ~ 5.5V
- Bias Current: 15
- Technology: USB; UART
- Operating Temperature: -40 to 85
from Quarktwin Technology Ltd.
USB Bridge, USB to FIFO USB 3.0 FIFO, USB Interface 56-QFN (7x7) [See More]
- Supply Voltage: 3V; 3.6V; Other; 1.65V ~ 1.95V, 2.3V ~ 2.7V, 3V ~ 3.6V
- Operating Temperature: -40 to 85
- Technology: USB; FIFO, USB
- Package Type: 56-VFQFN Exposed Pad
from Shenzhen Shengyu Electronics Technology Limited
LOW COST ENET PHY INDUSTRIAL [See More]
- Supply Voltage: 3V; 3.6V; Other
- Technology: Ethernet; Ethernet
from LIXINC Electronics Co., Limited
IC HID USB-TO-SMBUS BRIDGE 24QFN [See More]
- Supply Voltage: 3V; Other; 1.8V, 3V ~ 3.6V
- Operating Temperature: -40 to 85
- Technology: SMBus; USB; SMBus
- Package Type: Tube
from RS Components, Ltd.
Diff Line Driver Triple 6V/12V 24-QSOP - Amplifiers & Comparators - Differential Line Drivers [See More]
- Supply Voltage: -5V; -3V; 3V; 5V; Other; 9 V
- Package Type: QSOP
- GPIO Ports: 3
from Utmel Electronic Limited
IC CONTROLLER ETHERNET 208QFP [See More]
- Supply Voltage: -3.3V; 3V; Other; 1.8V
- Data Rate: 1.00E6
- Technology: Ethernet; PCI
- Operating Temperature: 0 to 70
from DigiKey
IC USB TO I2C/UART 14SOIC [See More]
- Supply Voltage: 3V; 3.3V; 3.6V; Other; 3V ~ 5.5V
- Bias Current: 13
- Technology: I2C; USB
- Operating Temperature: -40 to 85
from Quarktwin Technology Ltd.
USB Bridge, USB to FIFO USB 3.0 FIFO, USB Interface 76-QFN (9x9) [See More]
- Supply Voltage: 3V; 3.6V; Other; 1.65V ~ 1.95V, 2.3V ~ 2.7V, 3V ~ 3.6V
- Operating Temperature: -40 to 85
- Technology: USB; FIFO, USB
- Package Type: 76-VFQFN Exposed Pad
from Shenzhen Shengyu Electronics Technology Limited
IC USB3-16BIT SYNC FIFO 56QFN [See More]
- Supply Voltage: 3V; 3.6V; Other
- Operating Temperature: -40 to 85
- Technology: USB; USB
from LIXINC Electronics Co., Limited
IC HID USB-TO-SMBUS BRIDGE 24QFN [See More]
- Supply Voltage: 3V; Other; 1.8V, 3V ~ 3.6V
- Operating Temperature: -40 to 85
- Technology: SMBus; USB; SMBus
- Package Type: Tape & Reel (TR)Cut Tape (CT)Digi-Reel庐
from RS Components, Ltd.
Differential Amplifiers by Analog Devices are integrated and optimised for differential signalling applications. These speciality amplifiers have inherent common mode rejection properties that provide a low harmonic distortion with an output gain and phase matching. Applications include driving or... [See More]
- Supply Voltage: 3V; Other; 3 - 6 V
- Package Type: SOIC
- GPIO Ports: 1
from Utmel Electronic Limited
IC CONTROLLER OHCI-LYNX 144LQFP [See More]
- Supply Voltage: -3.3V; 3V; Other; 3.3V
- Data Rate: 800000
- Technology: PCI
- Operating Temperature: 0 to 70
from DigiKey
CANbus Controller CAN 2.0 SPI Interface 18-SOIC [See More]
- Supply Voltage: 3V; 3.3V; Other; 2.7V ~ 5.5V
- Bias Current: 10
- Technology: CAN; SPI
- Operating Temperature: -40 to 85
from Quarktwin Technology Ltd.
USB Controller USB 2.0 Interface 128-LQFP (14x20) [See More]
- Supply Voltage: 3V; 5V; Other; 1.8V, 3V, 5V
- Package Type: QFP; LQFP; 128-LQFP
- Operating Temperature: -40 to 85
- Features: RoHS
from Shenzhen Shengyu Electronics Technology Limited
IC USB HOST CTRL HP 128-LQFP [See More]
- Supply Voltage: 3V; 5V; Other
- Operating Temperature: -40 to 85
- Technology: USB; USB
- Package Type: QFP
from LIXINC Electronics Co., Limited
LOW COST ENET PHY INDUSTRIAL [See More]
- Supply Voltage: 3V; Other; 1.62V ~ 1.98V, 3V ~ 3.6V
- Operating Temperature: -40 to 105
- Technology: MII, RMII
- Package Type: Tape & Reel (TR)Cut Tape (CT)Digi-Reel®
from RS Components, Ltd.
Hex Diff Line Receiver/Driver QFN32 - Amplifiers & Comparators - Differential Line Drivers [See More]
- Supply Voltage: 3V; Other; 3 - 5.5 V
- Package Type: QFN
- GPIO Ports: 12
- Pins: 32
from Utmel Electronic Limited
IC CONTROLLER PCI CARD 209BGA [See More]
- Supply Voltage: -3.3V; 3V; Other; 3.3V
- Data Rate: 1.04E6
- Technology: PCI
- Operating Temperature: 0 to 70
from DigiKey
CANbus Controller CAN 2.0 SPI Interface 20-TSSOP [See More]
- Supply Voltage: 3V; 3.3V; Other; 2.7V ~ 5.5V
- Bias Current: 10
- Technology: CAN; SPI
- Operating Temperature: -40 to 85
from Quarktwin Technology Ltd.
IEEE 1394 Physical Layer Controller IEEE 1394-1995, 1394a-2000 PCI Interface 144-BGA MICROSTAR (12x12) [See More]
- Supply Voltage: 3V; 3.6V; Other; 1.35V ~ 1.65V, 3V ~ 3.6V
- Operating Temperature: 0 to 70
- Technology: PCI; PCI
- Package Type: BGA; 144-LFBGA
from Shenzhen Shengyu Electronics Technology Limited
IC CONSUMER ELEC SOLUTION 144BGA [See More]
- Supply Voltage: 3V; 3.6V; Other
- Operating Temperature: 0 to 70
- Technology: IEEE 1394; IEEE 1394
- Package Type: BGA
from LIXINC Electronics Co., Limited
LOW COST ENET PHY INDUSTRIAL [See More]
- Supply Voltage: 3V; Other; 1.62V ~ 1.98V, 3V ~ 3.6V
- Operating Temperature: -40 to 105
- Technology: MII, RMII
- Package Type: Tape & Reel (TR)Cut Tape (CT)Digi-Reel®
from RS Components, Ltd.
Differential Amplifiers by Analog Devices are integrated and optimised for differential signalling applications. These speciality amplifiers have inherent common mode rejection properties that provide a low harmonic distortion with an output gain and phase matching. Applications include driving or... [See More]
- Supply Voltage: -5V; -3V; 3V; 5V; Other; 3 V, 5 V, 9 V
- Package Type: MSOP
- GPIO Ports: 1
from Utmel Electronic Limited
IC HUB CONTROLLER USB 2.0 32LQFP [See More]
- Supply Voltage: -3.3V; 3V; Other; 3.3V
- GPIO Ports: 3
- Technology: USB
- Operating Temperature: 0 to 70
from DigiKey
IC CANBUS CONTROLLER SPI 20QFN [See More]
- Supply Voltage: 3V; 3.3V; Other; 2.7V ~ 5.5V
- Bias Current: 10
- Technology: CAN; SPI
- Operating Temperature: -40 to 125
from Quarktwin Technology Ltd.
USB Hub Controller USB 1.1, USB 2.0, USB 3.1 USB, GPIO, I ²C, SMBus Interface 64-VQFN (9x9) [See More]
- Supply Voltage: 3V; 3.6V; Other; 0.99V ~ 1.26V, 3V ~ 3.6V
- Operating Temperature: -40 to 85
- Technology: I2C; SMBus; USB; USB, GPIO, I²C, SMBus
- Package Type: 64-VFQFN Exposed Pad
from Shenzhen Shengyu Electronics Technology Limited
IC INTERFACE MISC [See More]
- Supply Voltage: 3V; 3.6V; Other
- Operating Temperature: -40 to 85
- Technology: USB; USB
from LIXINC Electronics Co., Limited
LOW COST ENET PHY INDUSTRIAL [See More]
- Supply Voltage: 3V; Other; 1.62V ~ 1.98V, 3V ~ 3.6V
- Operating Temperature: -40 to 85
- Technology: MII, RMII
- Package Type: Tape & Reel (TR)Cut Tape (CT)Digi-Reel庐
from RS Components, Ltd.
Differential Amplifiers by Analog Devices are integrated and optimised for differential signalling applications. These speciality amplifiers have inherent common mode rejection properties that provide a low harmonic distortion with an output gain and phase matching. Applications include driving or... [See More]
- Supply Voltage: -5V; -3V; 3V; 5V; Other; 3 V, 5 V, 9 V
- Package Type: SOIC
- GPIO Ports: 1
from Utmel Electronic Limited
IC MOTOR CONTROLLER SPI 32QFN [See More]
- Supply Voltage: -3.3V; 3V; Other; 3.3V~5V
- Package Type: 32-VFQFN Exposed Pad
- Operating Temperature: -40 to 105
- Features: RoHS
from DigiKey
IC HUB CTLR 2PORT USB 2.0 HS 36S [See More]
- Supply Voltage: 3V; 3.3V; 3.6V; Other; 3V ~ 3.6V
- Bias Current: 60
- Technology: USB
- Operating Temperature: -40 to 85
from Quarktwin Technology Ltd.
USB Hub Controller USB 3.0 USB Interface 64-QFN (9x9) [See More]
- Supply Voltage: 3V; 3.6V; Other; 1.22V ~ 1.31V, 3V ~ 3.6V
- Operating Temperature: 0 to 70
- Technology: USB; USB
- Package Type: 64-VFQFN Exposed Pad
from Shenzhen Shengyu Electronics Technology Limited
IC [See More]
- Supply Voltage: 3V; 3.6V; Other
- Operating Temperature: 0 to 70
- Technology: USB; USB
from LIXINC Electronics Co., Limited
LOW COST ENET PHY INDUSTRIAL [See More]
- Supply Voltage: 3V; Other; 1.62V ~ 1.98V, 3V ~ 3.6V
- Operating Temperature: -40 to 85
- Technology: MII, RMII
- Package Type: Tape & Reel (TR)Cut Tape (CT)Digi-Reel®
from RS Components, Ltd.
Differential Amplifiers by Analog Devices are integrated and optimised for differential signalling applications. These speciality amplifiers have inherent common mode rejection properties that provide a low harmonic distortion with an output gain and phase matching. Applications include driving or... [See More]
- Supply Voltage: 3V; Other; 3 - 6 V
- Package Type: SOIC
- GPIO Ports: 1
from Utmel Electronic Limited
IC PB ON/OFF CONTROLLER 12MSOP [See More]
- Supply Voltage: -3.3V; 3V; Other; 3.3V
- Package Type: SSOP; 12-TSSOP (0.118, 3.00mm Width)
- Operating Temperature: -40 to 85
- Pins: 12
from DigiKey
3V NONVOLATILE CONT W/LITHIUM BA [See More]
- Supply Voltage: 3V; 3.3V; 3.6V; Other; 3V ~ 3.6V
- Package Type: SOIC; 8-SOIC (0.154", 3.90mm Width)
- Operating Temperature: -40 to 85
- Pins: 8
from Quarktwin Technology Ltd.
USB Hub Controller USB 2.0, USB 3.1 GPIO, I ²C, SMBus, SPI, UART Interface 64-QFN (9x9) [See More]
- Supply Voltage: 3V; 3.6V; Other; 1.08V ~ 1.32V, 3V ~ 3.6V
- Operating Temperature: 0 to 70
- Technology: I2C; SPI; SMBus; GPIO, I²C, SMBus, SPI, UART
- Package Type: 64-VFQFN Exposed Pad
from Shenzhen Shengyu Electronics Technology Limited
IC HUB CTLR USB 2PORT 56SQFN [See More]
- Supply Voltage: 3V; 3.6V; Other
- Operating Temperature: -40 to 85
- Technology: USB; USB
from LIXINC Electronics Co., Limited
IC HOT SWAP CTRLR GP 20TSSOP [See More]
- Supply Voltage: 3V; Other; 3V ~ 13V, 3V ~ 5.5V
- Package Type: SSOP; TSSOP; Tape & Reel (TR)
- Operating Temperature: -40 to 85
from RS Components, Ltd.
Diff Line Driver Triple 6V/12V 24-QSOP - Amplifiers & Comparators - Differential Line Drivers [See More]
- Supply Voltage: -5V; -3V; 3V; 5V; Other; 9 V
- Package Type: QSOP
- GPIO Ports: 3
from Utmel Electronic Limited
IC PB ON/OFF CONTROLLER 12QFN [See More]
- Supply Voltage: -3.3V; 3V; Other; 3.3V
- Package Type: 12-WFQFN Exposed Pad
- Operating Temperature: 0 to 70
- Pins: 12
from DigiKey
IC USB PERIPH CONTROLLER 32LQFP [See More]
- Supply Voltage: 3V; 3.3V; 3.6V; Other; 3V ~ 3.6V
- Bias Current: 15
- Technology: SPI; USB
- Operating Temperature: -40 to 85
from Quarktwin Technology Ltd.
USB Hub Controller USB 2.0, USB 3.2 SMBus, SPI Interface 56-VQFN (7x7) [See More]
- Supply Voltage: 3V; 3.6V; Other; 1.08V ~ 1.32V, 3V ~ 3.6V
- Operating Temperature: -40 to 85
- Technology: SPI; SMBus; SMBus, SPI
- Package Type: 56-VFQFN Exposed Pad
from Shenzhen Shengyu Electronics Technology Limited
IC [See More]
- Supply Voltage: 3V; 3.6V; Other
- Operating Temperature: 0 to 70
- Technology: USB; USB
from LIXINC Electronics Co., Limited
IC HOT SWAP CTRLR GP 20TSSOP [See More]
- Supply Voltage: 3V; Other; 3V ~ 13V, 3V ~ 5.5V
- Package Type: SSOP; TSSOP; Tube
- Operating Temperature: -40 to 85
from Utmel Electronic Limited
IC PC CARD CONTROLLER 208-LQFP [See More]
- Supply Voltage: -3.3V; 3V; Other; 3.3V
- Data Rate: 1.04E6
- Technology: PCI
- Operating Temperature: 0 to 70
from DigiKey
IC USB PERIPH CONTROLLER 24TQFN [See More]
- Supply Voltage: 3V; 3.3V; 3.6V; Other; 3V ~ 3.6V
- Bias Current: 15
- Technology: SPI; USB
- Operating Temperature: -40 to 85
from Quarktwin Technology Ltd.
USB Hub Controller USB 3.1 I ²C, SPI Interface 100-VQFN (12x12) [See More]
- Supply Voltage: 3V; 3.6V; Other; 1.08V ~ 1.32V, 3V ~ 3.6V
- Operating Temperature: -40 to 85
- Technology: I2C; SPI; I²C, SPI
- Package Type: 100-VFQFN Exposed Pad
from Shenzhen Shengyu Electronics Technology Limited
IC USB HUB CNTRL I2C/SPI 100VQFN [See More]
- Supply Voltage: 3V; 3.6V; Other
- Operating Temperature: -40 to 85
- Technology: USB; USB
from LIXINC Electronics Co., Limited
IC HOT SWAP CTRLR GP 20TSSOP [See More]
- Supply Voltage: 3V; Other; 3V ~ 13V, 3V ~ 5.5V
- Package Type: SSOP; TSSOP; Tube
- Operating Temperature: -40 to 85
from Utmel Electronic Limited
IC POWER SUPPLY CONTROLLER 20QFN [See More]
- Supply Voltage: -3.3V; 3V; Other; 3.3V
- Package Type: 20-WFQFN Exposed Pad
- Operating Temperature: 0 to 70
- Pins: 20
from DigiKey
USB Controller USB 2.0 SPI Interface 32-TQFN (5x5) [See More]
- Supply Voltage: 3V; 3.3V; 3.6V; Other; 3V ~ 3.6V
- Bias Current: 15
- Technology: SPI; USB
- Operating Temperature: -40 to 85
from Quarktwin Technology Ltd.
Hot Swap Controller 2 Channel General Purpose 20-TSSOP [See More]
- Supply Voltage: 3V; Other; 3V ~ 13V, 3V ~ 5.5V
- Package Type: SOP; SSOP; TSSOP; 20-TSSOP (0.173\", 4.40mm Width)
- Operating Temperature: -40 to 85
- Features: RoHS
from Shenzhen Shengyu Electronics Technology Limited
IC USB HUB CNTRL I2C/SPI 100VQFN [See More]
- Supply Voltage: 3V; 3.6V; Other
- Operating Temperature: 0 to 70
- Technology: USB; USB
from LIXINC Electronics Co., Limited
IC HOT SWAP CTRLR GP 20TSSOP [See More]
- Supply Voltage: 3V; Other; 3V ~ 13V, 3V ~ 5.5V
- Package Type: SSOP; TSSOP; Tape & Reel (TR)
- Operating Temperature: -40 to 85
from Utmel Electronic Limited
IC USB-SRL PORT CONTROLLER 32QFN [See More]
- Supply Voltage: -3.3V; 3V; Other; 3.3V
- Data Rate: 96000
- Technology: I2C; USB
- Operating Temperature: 0 to 70
from DigiKey
USB Controller Interface 48-QFN (7x7) [See More]
- Supply Voltage: 3V; 3.3V; 3.6V; Other; 3V ~ 5.5V
- Operating Temperature: 0 to 70
- Technology: USB
- Package Type: 48-VFQFN Exposed Pad
from Quarktwin Technology Ltd.
Hot Swap Controller 2 Channel General Purpose 16-SOIC [See More]
- Supply Voltage: 3V; Other; 3V ~ 13V, 3V ~ 5.5V
- Package Type: SOIC; 16-SOIC (0.154\", 3.90mm Width)
- Operating Temperature: -40 to 85
- Features: RoHS
from LIXINC Electronics Co., Limited
IC HOT SWAP CTRLR GP 16TSSOP [See More]
- Supply Voltage: 3V; Other; 3V ~ 13V, 3V ~ 5.5V
- Package Type: SSOP; TSSOP; Tape & Reel (TR)
- Operating Temperature: -40 to 85
from Utmel Electronic Limited
MICREL SEMICONDUCTOR KSZ8863RLLI Ethernet Controller, 100 Mbps, IEEE 802.3, IEEE 802.3u, 2.5 V, 3.465 V, LQFP, 48 Pins [See More]
- Supply Voltage: -3.3V; 3V; Other; 1.8V 2.5V 3.3V
- GPIO Ports: 3
- Technology: Ethernet; I2C
- Operating Temperature: -40 to 85
from DigiKey
USB Hub Controller USB 2.0 USB Interface 32-LQFP (7x7) [See More]
- Supply Voltage: 3V; 3.3V; 3.6V; Other; 3V ~ 3.6V
- Bias Current: 40
- Technology: USB
- Operating Temperature: 0 to 70
from Quarktwin Technology Ltd.
Hot Swap Controller 2 Channel General Purpose 16-TSSOP [See More]
- Supply Voltage: 3V; Other; 3V ~ 13V, 3V ~ 5.5V
- Package Type: SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width)
- Operating Temperature: -40 to 85
- Features: RoHS
from LIXINC Electronics Co., Limited
IC HOT SWAP CTRLR GP 16TSSOP [See More]
- Supply Voltage: 3V; Other; 3V ~ 13V, 3V ~ 5.5V
- Package Type: SSOP; TSSOP; Tape & Reel (TR)
- Operating Temperature: -40 to 85
from Utmel Electronic Limited
MICREL SEMICONDUCTOR KSZ9021GQI Ethernet Controller, 1000 Mbps, IEEE 802.3, 3.135 V, 3.465 V, PQFP, 128 Pins [See More]
- Supply Voltage: -3.3V; 3V; Other; 3.135V~3.465V
- Operating Temperature: -40 to 85
- Technology: Ethernet
- Package Type: QFP; 128-BFQFP
from DigiKey
USB Hub Controller USB 2.0 USB Interface 48-LQFP (7x7) [See More]
- Supply Voltage: 3V; 3.3V; 3.6V; Other; 3V ~ 3.6V
- Bias Current: 20
- Technology: USB
- Operating Temperature: 0 to 70
from Quarktwin Technology Ltd.
Universal Bus Driver 16-Bit 48-TSSOP [See More]
- Supply Voltage: 3V; 3.6V; Other; 2.3V ~ 2.7V, 3V ~ 3.6V
- Package Type: SOP; 48-TFSOP (0.240\", 6.10mm Width)
- Operating Temperature: -40 to 85
- Features: RoHS
from LIXINC Electronics Co., Limited
IC PHY 1394A DHCP 128 AES 144BGA [See More]
- Supply Voltage: 3V; Other; 1.35V ~ 1.65V, 3V ~ 3.6V
- Operating Temperature: 0 to 70
- Technology: PCI
- Package Type: Tray
from Utmel Electronic Limited
NXP MC56F84766VLK Digital Signal Controller, 100 MHz, 256 KB, 68 I/O's, CAN, I2C, SPI, UART [See More]
- Supply Voltage: -3.3V; 3V; Other; 3.3V
- Operating Temperature: -40 to 105
- Technology: CAN; I2C
- Package Type: QFP; 80-LQFP
from DigiKey
USB Hub Controller USB 2.0 USB Interface 64-LQFP (10x10) [See More]
- Supply Voltage: 3V; 3.3V; 3.6V; Other; 3V ~ 3.6V
- Bias Current: 25
- Technology: USB
- Operating Temperature: 0 to 70
from Quarktwin Technology Ltd.
Universal Bus Driver 16-Bit 48-TSSOP [See More]
- Supply Voltage: 3V; 3.6V; Other; 2.3V ~ 2.7V, 3V ~ 3.6V
- Package Type: SOP; 48-TFSOP (0.240\", 6.10mm Width)
- Operating Temperature: -40 to 85
- Features: RoHS
from LIXINC Electronics Co., Limited
IC INTERFACE MISC [See More]
- Supply Voltage: 3V; Other; 0.99V ~ 1.26V, 3V ~ 3.6V
- Operating Temperature: -40 to 85
- Technology: USB, GPIO, I虏C, SMBus
- Package Type: Tape & Reel (TR)Cut Tape (CT)Digi-Reel庐
from Utmel Electronic Limited
RF Detector 75dB Log Det/Controller , 10 - 4000 MHz [See More]
- Supply Voltage: -3.3V; 3V; Other; 3.3V
- Operating Temperature: -40 to 85
- Pd: 320
- Package Type: 24-VFQFN Exposed Pad
from DigiKey
IEEE 1394 Physical Layer Controller IEEE 1394-1995, 1394a-2000, OHCI, Firewire ™, i.Link ™ PCI Interface 128-TQFP (14x14) [See More]
- Supply Voltage: 3V; 3.3V; 3.6V; Other; 3V ~ 3.6V
- Operating Temperature: 0 to 70
- Technology: IEEE 1394; PCI
- Package Type: TQFP; 128-TQFP
from Quarktwin Technology Ltd.
Universal Bus Transceiver 18-Bit 56-TSSOP [See More]
- Supply Voltage: 3V; 3.6V; Other; 2.3V ~ 2.7V, 3V ~ 3.6V
- Package Type: SOP; 56-TFSOP (0.240\", 6.10mm Width)
- Operating Temperature: -40 to 85
- Features: RoHS
from LIXINC Electronics Co., Limited
IC INTERFACE MISC [See More]
- Supply Voltage: 3V; Other; 0.99V ~ 1.26V, 3V ~ 3.6V
- Operating Temperature: 0 to 70
- Technology: USB, GPIO, I虏C, SMBus
- Package Type: Tape & Reel (TR)Cut Tape (CT)Digi-Reel庐
from Utmel Electronic Limited
Super Speed Host Controller USB 3.0 3.3V T/R 100-Pin WQFN EP [See More]
- Supply Voltage: -3.3V; 3V; Other; 1.1V
- Data Rate: 5.00E6
- Technology: PCI; USB
- GPIO Ports: 4
from DigiKey
USB Controller USB 1.1 I ²C Interface 48-TQFP (7x7) [See More]
- Supply Voltage: 3V; 3.3V; 3.6V; Other; 3V ~ 3.6V
- Operating Temperature: 0 to 70
- Technology: I2C; USB
- Package Type: TQFP; 48-TQFP
from Quarktwin Technology Ltd.
Universal Bus Transceiver 18-Bit 56-TSSOP [See More]
- Supply Voltage: 3V; 3.6V; Other; 2.3V ~ 2.7V, 3V ~ 3.6V
- Package Type: SOP; 56-TFSOP (0.240\", 6.10mm Width)
- Operating Temperature: -40 to 85
- Features: RoHS
from LIXINC Electronics Co., Limited
IC INTERFACE MISC [See More]
- Supply Voltage: 3V; Other; 0.99V ~ 1.26V, 3V ~ 3.6V
- Operating Temperature: -40 to 85
- Technology: USB, GPIO, I虏C, SMBus
- Package Type: Tape & Reel (TR)Cut Tape (CT)Digi-Reel庐
from Utmel Electronic Limited
TEXAS INSTRUMENTS TMS320F2806PZQ Digital Signal Controller, 100 MHz, 64 KB, 35 I/O's, ECAN, I2C, SCI, SPI, 1.8 V [See More]
- Supply Voltage: -3.3V; 3V; Other; 1.8V
- Operating Temperature: -40 to 125
- Technology: CAN; I2C
- Package Type: QFP; 100-LQFP
from DigiKey
IEEE 1394 Physical Layer Controller IEEE 1394-1995, 1394a-2000, OHCI, Firewire ™, i.Link ™ PCI Interface 128-TQFP (14x14) [See More]
- Supply Voltage: 3V; 3.3V; 3.6V; Other; 3V ~ 3.6V
- Operating Temperature: 0 to 70
- Technology: IEEE 1394; PCI
- Package Type: TQFP; 128-TQFP
from Quarktwin Technology Ltd.
Universal Bus Transceiver 18-Bit 56-SSOP [See More]
- Supply Voltage: 3V; 3.6V; Other; 2.3V ~ 2.7V, 3V ~ 3.6V
- Package Type: SOP; SSOP; 56-BSSOP (0.295\", 7.50mm Width)
- Operating Temperature: -40 to 85
- Features: RoHS
from LIXINC Electronics Co., Limited
IC INTERFACE MISC [See More]
- Supply Voltage: 3V; Other; 0.99V ~ 1.26V, 3V ~ 3.6V
- Operating Temperature: -40 to 85
- Technology: USB, GPIO, I虏C, SMBus
- Package Type: Tape & Reel (TR)Cut Tape (CT)Digi-Reel庐
from Utmel Electronic Limited
USB Interface IC 4-Port Super Speed USB3 Hub Controller [See More]
- Supply Voltage: -3.3V; 3V; Other; 1.25V
- GPIO Ports: 4
- Technology: USB
- Operating Temperature: 0 to 85
from DigiKey
IEEE 1394 Physical Layer Controller IEEE 1394-1995, 1394a-2000, OHCI, Firewire ™, i.Link ™ PCI Interface 144-LQFP (20x20) [See More]
- Supply Voltage: 3V; 3.3V; 3.6V; Other; 3V ~ 3.6V
- Operating Temperature: 0 to 70
- Technology: IEEE 1394; PCI
- Package Type: LQFP; 144-LQFP
from Quarktwin Technology Ltd.
Universal Bus Transceiver 18-Bit 56-TSSOP [See More]
- Supply Voltage: 3V; 3.6V; Other; 2.3V ~ 2.7V, 3V ~ 3.6V
- Package Type: SOP; 56-TFSOP (0.240\", 6.10mm Width)
- Operating Temperature: -40 to 85
- Features: RoHS
from LIXINC Electronics Co., Limited
IC HUB CONTROLLER USB 64VQFN [See More]
- Supply Voltage: 3V; Other; 0.99V ~ 1.26V, 3V ~ 3.6V
- Operating Temperature: 0 to 70
- Technology: USB; I虏C, SMBus
- Package Type: Tape & Reel (TR)Cut Tape (CT)Digi-Reel庐
from DigiKey
IC CTRLR SRAM NONVOLITL 16-TSSOP [See More]
- Supply Voltage: 3V; 3.3V; 3.6V; Other; 3V ~ 3.6V
- Package Type: TSSOP; 16-TSSOP (0.173", 4.40mm Width)
- Operating Temperature: -20 to 70
- Pins: 16
from LIXINC Electronics Co., Limited
IC USB HUB CNTRL I2C/SPI 100VQFN [See More]
- Supply Voltage: 3V; Other; 1.08V ~ 1.32V, 3V ~ 3.6V
- Operating Temperature: -40 to 85
- Technology: I2C; SPI; USB; I虏C, SPI
- Package Type: Tape & Reel (TR)Cut Tape (CT)Digi-Reel庐
from Maxim Integrated
The MAX3228E/AE and MAX3229E/AE are +2.5V to +5.5V powered EIA/TIA-232 and V.28/V.24 communications interfaces with low power requirements, high datarate capabilities, and enhanced electrostatic discharge (ESD) protection, in a chip-scale package (UCSP ™) and WLP Package. All transmitter... [See More]
- Supply Voltage: 2.5V; 3V; 3.3V; Other
- Operating Temperature: -40 to 85
- Data Rate: 250
- Package Type: UCSP
from Analog Devices, Inc.
Product Details. The ADM3101E is a high speed, single-channel RS-232/ITU-T V.28 transceiver interface device that operates from a single 3.3 V power supply. Low power consumption makes it ideal for battery-powered portable instruments. The ADM3101E conforms to the EIA/TIA-232E and ITU-T V.28... [See More]
- Supply Voltage: 3V
- Data Rate: 460
- Technology: RS232
- Operating Temperature: -40 to 85
from Maxim Integrated
The MAX3230E/AE and MAX3231E/AE are +2.5V to +5.5V powered EIA/TIA-232 and V.28/V.24 communications interfaces with low power requirements, high datarate capabilities, and enhanced electrostatic discharge (ESD) protection, in a chip-scale package (UCSP ™) and WLP package. All transmitter... [See More]
- Supply Voltage: 2.5V; 3V; 3.3V; Other
- Operating Temperature: -40 to 85
- Data Rate: 250
- Package Type: UCSP
from Maxim Integrated
The MAX3322E/MAX3323E 3.0V to 5.5V powered EIA/TIA-232 and V.28/V.24 communications interfaces are designed for multidrop applications with low power requirements, high data-rate capabilities, and enhanced electrostatic discharge (ESD) protection. All RS-232 inputs and outputs are protected to... [See More]
- Supply Voltage: 3V; 3.3V; Other
- Operating Temperature: -40 to 85
- Data Rate: 250
- Package Type: TSSOP
from Maxim Integrated
The MAX3250 is a 3.0V to 5.5V powered, ±50V isolated EIA/TIA-232 and V.28/V.24 communications interface with high data-rate capabilities. The MAX3250 is a dual die part that operates with up to ±50V difference between the RS-232 side and the logic side (ISOCOM to GND). This makes the... [See More]
- Supply Voltage: 3V; 3.3V; Other
- Operating Temperature: -40 to 85
- Data Rate: 250
- Package Type: SSOP
from Maxim Integrated
The MAX13223E is a +3.0V to +5.5V-powered EIA/TIA-232 and V.28 communications interface with fault protection on the RS-232 line interface. This allows shorts of the transmitter outputs and receiver inputs to voltages in the ±70V range without adversely affecting the MAX13223E. The MAX13223E... [See More]
- Supply Voltage: 3V; 3.3V; Other
- Operating Temperature: -40 to 85
- Data Rate: 250
- Package Type: TSSOP
from Maxim Integrated
The MAX13448E full-duplex RS-485 transceiver features inputs and outputs fault protected up to ±80V (with respect to ground). The device operates from a +3.0V to +5.5V supply and features true fail-safe circuitry, guaranteeing a logic-high receiver output when the receiver inputs are open or... [See More]
- Supply Voltage: 3V; 3.3V; 3.6V; Other; 3.0 to 5.5
- Operating Temperature: -40 to 85
- Data Rate: 500
- Package Type: SOIC
from Maxim Integrated
The MAX3380E/MAX3381E are +2.35V to +5.5V-powered EIA/TIA-232 and V.28/V.24 communication interfaces with low power requirements, high data-rate capabilities, and enhanced electrostatic discharge (ESD) protection on both the TTL and RS-232 sides. The MAX3380E/MAX3381E have two receivers and two... [See More]
- Supply Voltage: 2.5V; 3V; 3.3V; Other
- Operating Temperature: -40 to 85
- Data Rate: 460
- Package Type: TSSOP
from Maxim Integrated
The MAX3228/MAX3229 are +2.5V to +5.5V powered EIA/TIA-232 and V.28/V.24 communications interfaces with low power requirements, and high data-rate capabilities, in a chip-scale package (UCSP ™). The MAX3228/MAX3229 achieve a 1 µA supply current with Maxim's AutoShutdown ™ feature. [See More]
- Supply Voltage: 2.5V; 3V; 3.3V; Other
- Operating Temperature: -40 to 85
- Data Rate: 250
- Package Type: UCSP
from Maxim Integrated
The MAX3212 uses Maxim's new proprietary AutoShutdown mode to reduce supply current to 1 µA. The MAX3212, with 3 RS-232 drivers and 5 RS-232 receivers, is intended for 2.7V to 3.6V-powered EIA/TIA-232E and V.28/V.24 serial interface. True RS-232 levels are maintained across the operating... [See More]
- Supply Voltage: 3V; 3.3V
- Operating Temperature: -40 to 85
- Data Rate: 235
- Package Type: SOIC; SOIC(W), SSOP
from Maxim Integrated
The MAX3471 half-duplex transceiver is intended for lithium battery-powered RS-485/RS-422 applications. It draws only 1.6 µA (typical) supply current from a 3.6V supply with the receiver enabled and the driver disabled. Its wide 2.5V to 5.5V supply voltage guarantees operation over the... [See More]
- Supply Voltage: 2.5V; 2.7V; 3V; 3.3V; 3.6V; Other; 2.5 to 5.5
- Operating Temperature: -40 to 85
- Data Rate: 64
- Package Type: µMAX
from Maxim Integrated
The MAX3388E/MAX3389E are 2.5V-powered EIA/TIA-232 and V.28/V.24 communications interfaces with low power requirements, high data-rate capabilities, and enhanced electrostatic discharge (ESD) protection. The MAX3388E/MAX3389E have two receivers and three transmitters. All RS-232 inputs and outputs... [See More]
- Supply Voltage: 2.5V; 3V; 3.3V
- Operating Temperature: -40 to 85
- Data Rate: 460
- Package Type: TSSOP
from Maxim Integrated
The MAX3316 –MAX3319 transceivers have a proprietary low-dropout transmitter output stage enabling RS-232-compatible performance from +2.25V to +3.0V with a dual-charge pump. These devices require only four 0.1 µF capacitors, and are guaranteed to operate at data rates up to 460kbps. The... [See More]
- Supply Voltage: 2.5V; 3V; 3.3V
- Operating Temperature: -40 to 85
- Data Rate: 460
- Package Type: TSSOP; SSOP, TSSOP
from Maxim Integrated
The MAX13234E –MAX13237E are +3V to +5.5V powered EIA/TIA-232 and V.28/V.24 communications interfaces with high data-rate capabilities (up to 3Mbps), a flexible logic voltage interface, and enhanced electrostatic discharge (ESD) protection. All receiver inputs and transmitter outputs are... [See More]
- Supply Voltage: 3V; 3.3V; Other
- Operating Temperature: -40 to 85
- Data Rate: 250
- Package Type: QFNL; TSSOP; TQFN, TSSOP
from Maxim Integrated
The MAX14782E is a 3.3V to 5V ESD-protected transceiver intended for half-duplex RS-485/RS-422 communication up to 500kbps. The device is optimized for extended cable runs while maximizing tolerance to noise. The MAX14782E integrated protection features include short-circuit-protected outputs,... [See More]
- Supply Voltage: 3V; 3.3V; 3.6V; Other; 3.0 to 5.5
- Operating Temperature: -40 to 125
- Data Rate: 500
- Package Type: SOIC; TDFN; µMAX, SOIC(N), TDFN-EP
from Maxim Integrated
The MAX562 is designed specifically for notebook and palmtop computers that need to transfer data quickly. It runs at data rates up to 230kbps, and has a guaranteed 4V/ µs slew rate. This device meets the new EIA/TIA-562 standard that guarantees compatibility with RS-232 interfaces. The MAX562... [See More]
- Supply Voltage: 3V; 3.3V; Other
- Operating Temperature: -40 to 85
- Data Rate: 230
- Package Type: SOIC; SOIC(W), SSOP
from Maxim Integrated
The MAX14783E is a 3.3V/5V ESD-protected transceiver intended for half-duplex RS-485/RS-422 communication up to 42Mbps. The device is optimized for high speeds over extended cable runs while maximizing tolerance to noise. The MAX14783E integrated protection features include short-circuit-protected... [See More]
- Supply Voltage: 3V; 3.3V; 3.6V; Other; 3.0 to 5.5
- Operating Temperature: -40 to 125
- Data Rate: 42000
- Package Type: SOIC; TDFN; µMAX, SOIC(N), TDFN-EP