Plastic Acrylic Adhesives and Acrylate Adhesives
from Hernon Manufacturing, Inc.
Fusionbond ® 375 is a highly thixotropic, two component, room temperature curing, 1:1 ratio, methacrylate adhesive system. Fusionbond ® 375 is formulated to provide fixturing strength within 7 to 10 minutes. This adhesive product forms resilient bonds and maintains its strength over a wide... [See More]
- Substrate Compatibility: Metal; Plastic; PVC, acrylic, ABS, stainless steel, and some types of fiberglass
- Type / Form: 50 ml (two component)
- Cure / Technology: Two Component
- Features: Adhesive
from Ellsworth Adhesives
3M Scotch-Weld Structural Plastic Adhesive DP8005 Black is a two component, room temperature curing, acrylic-based adhesive that is used for bonding low surface energy plastics and replacing plastic welding, screws, and rivets. It is solvent free, requires no primer, and is resistant to humidity,... [See More]
- Substrate Compatibility: Plastic
- Features: Adhesive
- Cure / Technology: Two Component
- Viscosity: 15000 to 55000
from Ellsworth Adhesives
3M Scotch-Weld Structural Plastic Adhesive DP8005 Off-White is a two component, room temperature curing, acrylic based adhesive that is used for bonding low surface energy plastics and replacing plastic welding, screws, and rivets. It is solvent free, requires no primer, and is resistant to... [See More]
- Substrate Compatibility: Plastic
- Features: Adhesive
- Cure / Technology: Two Component
- Viscosity: 17000 to 55000
from Ellsworth Adhesives
3M Scotch-Weld Structural Plastic Adhesive DP8005 Off-White is a two component, room temperature curing, acrylic based adhesive that is used for bonding low surface energy plastics and replacing plastic welding, screws, and rivets. It is solvent free, requires no primer, and is resistant to... [See More]
- Substrate Compatibility: Plastic
- Features: Adhesive
- Cure / Technology: Two Component
- Viscosity: 17000 to 55000
from Ellsworth Adhesives
3M Scotch-Weld Structural Plastic Adhesive DP8010 Blue is a two component, room temperature curing, acrylic based adhesive that is used for bonding low surface energy plastics and replacing plastic welding, screws, and rivets. DP8010 Blue is a one step process, solvent free, and is resistant to... [See More]
- Substrate Compatibility: Plastic
- Features: Adhesive
- Cure / Technology: Two Component
- Viscosity: 17000 to 40000
from Ellsworth Adhesives
3M Scotch-Weld Structural Plastic Adhesive DP8010 Blue is a two component, room temperature curing, acrylic based adhesive that is used for bonding low surface energy plastics and replacing plastic welding, screws, and rivets. DP8010 Blue is a one step process, solvent free, and is resistant to... [See More]
- Substrate Compatibility: Plastic
- Features: Adhesive
- Cure / Technology: Two Component
- Viscosity: 17000 to 40000
from Ellsworth Adhesives
3M Scotch-Weld DP805 Off-White is a two component, room temperature curing, acrylic structural adhesive. It offers good durability and impact, as well as excellent peel and shear strengths. Ideal for bonding ceramics, wood, metals, and most plastics. 48.5 mL Duo-Pak Cartridge. [See More]
- Substrate Compatibility: Ceramic, Glass; Metal; Plastic; Wood
- Features: Adhesive
- Cure / Technology: Two Component
- Viscosity: 40000 to 150000
from Ellsworth Adhesives
3M Scotch-Weld Low-Odor Acrylic Adhesive DP810 Tan is a two component, fast bonding, acrylic based resin that is used for bonding wood, plastics, metal, rubber, and ceramics. It offers low odor, little surface preparation, impact resistance, high shear and peel strength. 1:1 mix ratio by volume and... [See More]
- Substrate Compatibility: Ceramic, Glass; Metal; Plastic; Wood
- Features: Adhesive
- Cure / Technology: Two Component
- Viscosity: 18000 to 22000
from Ellsworth Adhesives
3M Scotch-Weld Low-Odor Acrylic Adhesive DP810 is a two component, fast bonding, acrylic based resin that is used for bonding wood, plastics, metal, rubber, and ceramics. It offers low odor, little surface preparation, impact resistance, high shear and peel strength. 1:1 mix ratio by volume and... [See More]
- Substrate Compatibility: Ceramic, Glass; Metal; Plastic; Wood
- Features: Adhesive
- Cure / Technology: Two Component
- Viscosity: 18000 to 22000
from Ellsworth Adhesives
3M Scotch-Weld Low-Odor Acrylic Adhesive DP810 NS is a two component, fast bonding, acrylic based resin that is used for bonding wood, plastics, metal, rubber, and ceramics. It offers low odor, non-sag, little surface preparation, 10 minute handling time, high shear and peel strength. 1:1 mix ratio... [See More]
- Substrate Compatibility: Ceramic, Glass; Metal; Plastic; Wood
- Features: Adhesive
- Cure / Technology: Two Component
- Viscosity: 90000 to 100000
from Ellsworth Adhesives
3M Scotch-Weld Low-Odor Acrylic Adhesive DP810 NS is a two component, fast bonding, acrylic based resin that is used for bonding wood, plastics, metal, rubber, and ceramics. It offers low odor, non-sag, little surface preparation, 10 minute handling time, high shear and peel strength. 1:1 mix ratio... [See More]
- Substrate Compatibility: Ceramic, Glass; Metal; Plastic; Wood
- Features: Adhesive
- Cure / Technology: Two Component
- Viscosity: 90000 to 100000
from Ellsworth Adhesives
3M Scotch-Weld DP820 Acrylic Adhesive Off-White is a two component toughened acrylic structural adhesive. It bonds well to many metals, ceramics, wood, and most plastics. 48.5 mL Cartridge. [See More]
- Substrate Compatibility: Ceramic, Glass; Metal; Plastic; Wood
- Features: Adhesive
- Cure / Technology: Two Component
- Viscosity: 45000 to 75000
from ND Industries, Inc.
Vibra-Tite acrylic (methacrylate) adhesives are a room temperature curing, non-sagging, 2-part system comprised of resin and activator. Our adhesives respond well to dissimilar materials and a wide range of temperatures. Forms a bond on: fiberglass, steel, aluminum, stainless steel, composite, ABS,... [See More]
- Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Wood
- Type / Form: Liquid
- Cure / Technology: Single Component
- Features: Adhesive
from Acoustical Solutions, Inc.
Acoustical Solutions offers Sure Seal Heavy Duty Double Sided Tape to assist you with the installation of acoustical foam. [See More]
- Substrate Compatibility: Paper or Paperboard; Plastic; Porous Surfaces; Dissimilar Substrates; Acoustical Foam Products
- Type / Form: Sheet or Film; Tape
- Cure / Technology: Single Component
- Features: Flexible; Adhesive
from Total Plastics, Inc.
Clear. Fast setting, medium bodied, high strength, acrylic cement. Also bonds rigid PVC , ABS, styrene, butyrate, polycarbonate to themselves and each other, as well as other plastics and porous surfaces. Available Sizes. 4 oz. or pint [See More]
- Substrate Compatibility: Plastic
- Features: Adhesive
from Cattie Adhesive Solutions
Pressure Sensitive Hot Melts (PSA) are unique because they do not solidify to form a solid material, they remain permanently tacky and have the ability to wet-out substrates on contact. Bonds are formed by bringing the PSA adhesive in contact with the substrate and applying pressure. When inadequate... [See More]
- Substrate Compatibility: Ceramic, Glass; Metal; Paper or Paperboard; Plastic; Rubber or Elastomer; Textiles or Fabrics; Wood
- Type / Form: Mini Pillows
- Cure / Technology: Thermoplastic / Hot Melt; Contact or Pressure Sensitive Adhesives
- Features: Solvent Based; Water Based ; Adhesive
from Henkel Corporation - Industrial
2-part, high strength, fast-fixturing acrylic methacrylate adhesive gel system designed for bonding low energy plastics without surface pretreatment. LOCTITE ® AA 3035 is a pale yellow, 2-part, high strength, fast-fixturing acrylic methacrylate adhesive gel system designed for bonding low... [See More]
- Substrate Compatibility: Ceramic, Glass; Metal; Plastic
- Type / Form: Gel
- Cure / Technology: Two Component
- Features: Adhesive
from Shenzhen DeepMaterial Technologies Co., Ltd
It is a two-component acrylic structural adhesive. At room temperature (23°C), the operating time is 3-5 minutes, the curing time is 5 minutes, and it can be used in 1 hour. After being fully cured, it has the characteristics of high shear, high peeling, and good impact resistance. Suitable for... [See More]
- Substrate Compatibility: Ceramic, Glass; Metal; Plastic; Rubber or Elastomer; Wood
- Features: Adhesive
- Cure / Technology: Two Component ; Room Temperature Vulcanizing or Curing
- Viscosity: 70000 to 150000
from Hi-Tech Seals, Inc.
Assembly of cylindrical parts, such as rotors, gears, bushings, collars and bearings, can be effectively and reliably accomplished with HERNON ® ’s line of Cylinlock ® Retaining Compounds. Cylinlock ® high strength products eliminate the need for mechanical methods of assembly... [See More]
- Substrate Compatibility: Metal; Plastic
- Type / Form: Liquid
- Cure / Technology: Single Component
- Features: Sealant; Adhesive
from ND Industries, Inc.
Vibra-Tite is one of the world ’s market leaders in anaerobics, cyanoacrylates, epoxies and ultraviolet technologies. Vibra-Tite is quickly becoming one of the most highly respected names in the adhesive industry. And, as a result of ND ’s low overhead expenses and in-house... [See More]
- Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Wood
- Type / Form: Liquid
- Cure / Technology: Two Component ; Reactive or Moisture Cured
- Features: Adhesive
from Total Plastics, Inc.
Clear. Non-flammable, water-thin, very fast setting, solvent cement for bonding acrylics. Also bonds styrene, butyrate, PETG , and polycarbonate to themselves. Will not bond to cross-linked acrylics. Available Sizes. 4 oz. or pint [See More]
- Substrate Compatibility: Plastic
- Features: Adhesive
- Type / Form: Liquid
from Henkel Corporation - Industrial
2-part, methacrylate acrylic structural adhesive paste system that forms resilient bonds and maintains its strength over a wide range of temperatures. LOCTITE ® AA H4000 is a pale yellow, 2-part, non-sag, medium fixture time, methacrylate acrylic structural adhesive paste system that forms... [See More]
- Substrate Compatibility: Ceramic, Glass; Metal; Plastic
- Features: Adhesive
- Cure / Technology: Two Component
- Viscosity: 130000
from Hi-Tech Seals, Inc.
HERNON ® offers a complete line of structural acrylic adhesives. These systems are two-part, no mix, and reactive adhesives. Each acrylic adhesive has two components: the adhesive base or resin, and the Activator. Structural acrylic adhesives are termed “reactive ” cure systems. The... [See More]
- Substrate Compatibility: Metal; Plastic
- Type / Form: Liquid
- Cure / Technology: Two Component ; Reactive or Moisture Cured
- Features: Sealant; Adhesive
from ND Industries, Inc.
Vibra-Tite Structural adhesives are a methacrylate technology, room temperature curing, two part, no mix system comprised of resin and hardener. Structural adhesives work on metal, composites, plastic, wood, ceramic and many other substrates. Since it is a two part system, structurals are ideal for... [See More]
- Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Wood
- Type / Form: Liquid
- Cure / Technology: Two Component ; Reactive or Moisture Cured
- Features: Adhesive
from Total Plastics, Inc.
Clear. Non-flammable, water-thin, moderately fast setting, solvent cement for bonding acrylics. Also bonds styrene, butyrate, PETG , and polycarbonate to themselves. Will not bond to cross-linked acrylics. Available Sizes. 4 oz. or pint [See More]
- Substrate Compatibility: Plastic
- Features: Adhesive
- Type / Form: Liquid
from Henkel Corporation - Industrial
2-part, non-sag, room temperature curing methacrylate acrylic adhesive system. LOCTITE ® AA H8000 is a green, 2-part, non-sag, room temperature curing methacrylate acrylic adhesive system. It has a fast fixture time and excellent bond strength on multiple substrates including metals, plastics... [See More]
- Substrate Compatibility: Ceramic, Glass; Metal; Plastic
- Features: Adhesive
- Cure / Technology: Two Component
- Viscosity: 190000
from Total Plastics, Inc.
Clear. Two-part, reactive, high strength, acrylic adhesive for bonding and fabricating all acrylics to each other and to polyester, butyrate, PVC , ABS, PETG , polycarbonate, etc. Meets Mil Spec A-8576 Type lll. Available Sizes. 4 oz. and pint [See More]
- Substrate Compatibility: Plastic
- Features: Adhesive
- Cure / Technology: Two Component
from Henkel Corporation - Industrial
UV, liquid acrylic adhesive for a wide variety of applications that require fast cure, flexibility, high adhesion and autoclave resistance. LOCTITE ® AA 3933 is a transparent to slightly hazy, UV acrylic, instant, liquid adhesive suitable for a wide variety of applications requiring fast cure,... [See More]
- Substrate Compatibility: Ceramic, Glass; Metal; Plastic
- Type / Form: Liquid
- Cure / Technology: UV or Radiation Cured; Single Component
- Features: Adhesive
from Henkel Corporation - Industrial
UV/Light cure acrylic adhesive for medical bonding applications where fluorescent properties of substrates interfere with the detection of adhesives. LOCTITE ® AA 3979 is a translucent to hazy yellow gel, 1-part, UV/Visible light cure acrylic designed for medical bonding applications where the... [See More]
- Substrate Compatibility: Plastic
- Type / Form: Liquid
- Cure / Technology: UV or Radiation Cured; Single Component
- Features: Adhesive