Thermal Compound / Interface (Thermally Conductive) Acrylic Adhesives and Acrylate Adhesives

2 Results
Henkel Loctite 3873 Thermally Conductive Acrylic Adhesive 25 mL Syringe -- 29822 [234476 from Henkel Corporation - Industrial]
from Ellsworth Adhesives

Henkel Loctite 3873 Thermally Conductive Acrylic Adhesive is a one component, high strength, adhesive that is used for bonding heat generating devices. It offers high viscosity, high modulus, and is self-shimming. It is typically used with Activator 7387 ™ to increase cure speed and strength. [See More]

  • Features: Thermally Conductive; Adhesive
  • Thermal Conductivity: 1.25
  • Cure / Technology: Single Component
  • Tensile (Break): 1400
Dissipator® Adhesive -- Grade 745
from Hi-Tech Seals, Inc.

HERNON ® offers a complete line of structural acrylic adhesives. These systems are two-part, no mix, and reactive adhesives. Each acrylic adhesive has two components: the adhesive base or resin, and the Activator. Structural acrylic adhesives are termed “reactive ” cure systems. The... [See More]

  • Features: Thermally Conductive; Adhesive
  • Type / Form: Paste
  • Cure / Technology: Two Component  ; Reactive or Moisture Cured
  • Industry: Electronics