Tooling / Molds Molding Compounds and Resins

21 Results
ELAN-Tron® -- E 4141 White Resin / C 4141 Hardener
from ELANTAS North America LLC

ELANTAS PDG, Inc., founded in 1919 and based in St. Louis, Missouri, is a premier global supplier of specialty resins for applications in the electrical and electronic industries. ELANTAS Electrical Insulation companies are respected as the market leaders in the development and manufacturing of wire... [See More]

  • Industry: Aerospace; Electronics; OEM or Industrial; Tooling
  • Chemical System: Epoxy
  • Type: Thermally cured
  • Filler: Mineral or Inorganic
Silicone Rubber Mold Making Compound -- ELASTOSIL® M1470
from Wacker Chemical Corp.

Kneadable, condensation-curing, two-component silicone rubber that vulcanizes at room temperature. Special features. high Shore A hardness (approx. 45). high mechanical strength. very good heat resistance. low shrinkage. Application. Being a kneadable grade that produces vulcanizates with high... [See More]

  • Industry: OEM or Industrial; Tooling
  • Chemical System: Silicone
  • Type: Elastomer
  • Filler: Unfilled
40 A Durometer Black Nitrile -- 4140
from Real Seal Company

Engineered Thermoset Rubber Components. Rubber has its own unique array of available materials and associated properties, and can be produced in almost any conceivable configuration, including bonding to metal components. Rubber materials possess some physical properties that are superior to many... [See More]

  • Industry: Automotive; Repair or Construction; OEM or Industrial; Tooling
  • Filler: Unfilled
  • Type: Elastomer; Thermally cured
  • Form / Shape: Pellets
12 -14 Shore A, Translucent Two Component Condensation Cure Moldmaking Silicone -- Bluesil V-1068
from Bluestar Silicones USA Corp.

Properties. Viscosity 35000. Hardness Sha 13. Description. Bluesil V-1068 is a translucent, high strength, two component, tin catalyzed, room temperature cure silicone rubber. It is designed as a 14 Durometer (Shore A), very pourable low viscosity rubber providing excellent physical properties, long... [See More]

  • Industry: Electronics; OEM or Industrial; Tooling
  • Chemical System: Silicone
  • Type: Elastomer
  • Filler: Unfilled
Castalloy™ High Performance Casting Resin -- 7126
from Hapco, Inc.

Castalloy ™ is a high performance casting resin that is water thin, economical, and easy to use. Easy to mix with a 1:1 ratio by volume. Extremely thin with a mixed viscosity of 120 cps. Has a natural, creamy, off-white color. Can be de-molded in less than 15 minutes!. Castalloy ™ has... [See More]

  • Industry: Tooling; Prototyping
  • Form / Shape: Liquid
  • Filler: Unfilled
  • Viscosity: 120
Hapflex™ 1000 Series High Performance Hybrid Elastomeric Polymer Alloy -- 1021
from Hapco, Inc.

HIGH PERFORMANCE HYBRID ELASTOMERIC POLYMER ALLOYS. The Hapflex ™ 1000 Series products are soft, colorless, Shore A elastomers. These materials are available in both a fast and slow gel time and can also be combined to yield customized gel times without the addition of heat. Hapflex ™... [See More]

  • Industry: Electronics; OEM or Industrial; Tooling
  • Chemical System: Polyurethane
  • Type: Elastomer
  • Filler: Unfilled
Hapflex™ 500 Series High Performance Hybrid Elastomeric Polymer Alloy -- 540
from Hapco, Inc.

HIGH PERFORMANCE HYBRID ELASTOMERIC POLYMER ALLOYS. The Hapflex ™ 500 Series offers soft durometer elastomers ranging from 45 - 95 Shore A. All are relatively fast, room curing, flexible systems that can be accelerated with moderate heat for faster cycle times. Most 500 Series products are... [See More]

  • Industry: OEM or Industrial; Tooling
  • Chemical System: Polyurethane
  • Type: Elastomer
  • Filler: Unfilled
Hapflex™ 600 Series High Performance Hybrid Elastomeric Polymer Alloy -- 650
from Hapco, Inc.

HIGH PERFORMANCE HYBRID ELASTOMERIC POLYMER ALLOYS. The Hapflex ™ 600 series are relatively fast, semi-rigid, room temperature curing systems. This series yields harder durometers ranging from 50 - 70 Shore D. Most. 600 Series products are offered in 2 speeds: a standard 20-25 minute working... [See More]

  • Industry: OEM or Industrial; Tooling
  • Chemical System: Polyurethane
  • Type: Elastomer
  • Filler: Unfilled
Hapflex™ 700 Series High Performance Hybrid Elastomeric Polymer Alloy -- 765
from Hapco, Inc.

HIGH PERFORMANCE HYBRID ELASTOMERIC POLYMER ALLOYS. Hapflex ™ 700/800 products are colorless, high strength elastomers available in hardnesses ranging from 65A to 72D. Hapflex ™ 700/800 products exhibit high tensile strength, high tear strength, and excellent elongation. All Hapflex... [See More]

  • Industry: Electronics; OEM or Industrial; Tooling
  • Chemical System: Polyurethane
  • Type: Elastomer
  • Filler: Unfilled
Hapsil 360™ High Tear Strength RTV-2 Silicon Rubber -- Hapsil 360
from Hapco, Inc.

Hapsil 360 ™ is a high tear strength, tin-catalyzed RTV-2 silicone rubber, which was designed for casting Hapco's wide variety of rigid and flexible polyurethane resins. Hapsil 360 ™ is not sensitive to inhibition, meaning it will cure at room temperature over virtually any surface. [See More]

  • Industry: OEM or Industrial; Tooling
  • Chemical System: Silicone
  • Type: Elastomer
  • Filler: Unfilled
S-RIM™ Advanced Casting Resin -- S-RIM 6260
from Hapco, Inc.

Solid Reaction Injection Molding. S-RIM ™ is a series of advanced casting resins that exhibit high physical properties and are extremely fast curing. Easy to mix with a 1:1 ratio by volume. Available in black or natural/tan. Available in 60 or 240 second gel time. 6260/61 can be de-molded in... [See More]

  • Industry: OEM or Industrial; Tooling
  • Form / Shape: Liquid
  • Filler: Unfilled
  • Viscosity: 600
Steralloy™ FDG - Elastomeric Liquid Molding Polymer -- Steralloy 2021
from Hapco, Inc.

Elastomeric Series. Various hardness elastomers, shore 20A - 72D. Clear in color. Available in 2 speeds - fast and slow. STERalloy FDG is the first Liquid Molding Polymer Alloy Series that has been specifically designed for food and drug applications. All of the products in the STERalloy FDG Series... [See More]

  • Industry: Sanitary; Tooling
  • Chemical System: Polyurethane
  • Type: Elastomer
  • Filler: Unfilled
Steralloy™ FDG - Rigid Liquid Molding Polymer -- Steralloy 2380
from Hapco, Inc.

Rigid Series. Rigid, tough polymer alloy plastics. High heat distortion. High physical properties. STERalloy FDG is the first Liquid Molding Polymer Alloy Series that has been specifically designed for food and drug applications. All of the products in the STERalloy FDG Series exhibit unique... [See More]

  • Industry: Sanitary; Tooling
  • Filler: Unfilled
  • Chemical System: Polyurethane
  • Form / Shape: Liquid
Tuffalloy™ 4270 Series Low Viscosity Liquid Molding Compound -- Tuffalloy 4270
from Hapco, Inc.

Tuffalloy ™ is an advanced chemistry developed by Hapco to meet today ’s market demands for prototype and low production parts that mimic the physical attributes of many injection molding materials. Tuffalloy ™ 4270 Series. Tuffalloy ™ 4270 series are low viscosity Liquid... [See More]

  • Industry: OEM or Industrial; Tooling
  • Form / Shape: Liquid
  • Filler: Unfilled
  • Viscosity: 250 to 350
Ultraclear™ 480 Series Water Clear Casting Resin -- 480
from Hapco, Inc.

A new series of water clear casting resins that are mercury free, have high physical properties, and are available in multiple gel times. Exceptional clarity with refractive indices ranging from 1.502-1.585. Available in 10, 20 and 40 min. gel times. Extremely UV resistant. High physicals such as:... [See More]

  • Industry: Tooling
  • Form / Shape: Liquid
  • Filler: Unfilled
  • Tensile (Break): 6800
Ultralloy™ 100 Series General Purpose Liquid Molding Compound -- 108
from Hapco, Inc.

A series of general purpose Liquid Molding Compounds. This product turns a natural white but is available pigmented white for extra brightness. Both versions are available in an 8.5 minute or 25 minute gel time. [See More]

  • Industry: Tooling
  • Form / Shape: Liquid
  • Filler: Unfilled
  • Viscosity: 300
Ultralloy™ 200 Series General Purpose Liquid Molding Compound -- 202
from Hapco, Inc.

A series of general purpose Liquid Molding Compounds that do not change color and remain clear / slightly yellow when cured. Ultralloy 200 Series are ideal for in mold coloring of parts. They can be easily pigmented and the color remains the same in the cured or liquid state. Tensile strengths from... [See More]

  • Industry: Tooling
  • Form / Shape: Liquid
  • Filler: Unfilled
  • Tensile (Break): 10300 to 11800
Ultralloy™ 300 Series General Purpose Liquid Molding Compound -- 304
from Hapco, Inc.

A series of general purpose Liquid Molding Compounds that do not change color and remain clear / light yellow when cured. Ultralloy 200 Series are ideal for in mold coloring of parts. They can be easily pigmented and the color remains the same in the cured or liquid state. Tensile strengths from... [See More]

  • Industry: Tooling
  • Form / Shape: Liquid
  • Filler: Unfilled
  • Tensile (Break): 10300 to 11800
Ultralloy™ 3300 Series Flame Retardant Liquid Molding Compound -- 3310-28
from Hapco, Inc.

A series of flame retardant Liquid Molding Compounds with high physical properties. The tensile strength is 12,600 psi and flexural strength is 16,500 psi after post cure. This series is available in a 2, 4, 14, and 28 minute gel time. [See More]

  • Industry: Tooling
  • Form / Shape: Liquid
  • Filler: Unfilled
  • Features: Flame Retardant
Ultralloy™ 40 Series General Purpose Liquid Molding Compound -- 40
from Hapco, Inc.

A series of general purpose Liquid Molding Compounds with low moisture sensitivity. Ultralloy 40 and 50 Series can be open cast, pressure cast, or vacuum cast. The products are pigmented white and have excellent impact strength. [See More]

  • Industry: Tooling
  • Form / Shape: Liquid
  • Filler: Unfilled
  • Viscosity: 500
Ultralloy™ 800 Series General Purpose Liquid Molding Compound -- 800
from Hapco, Inc.

A series of general purpose Liquid Molding Compounds that do not change color and remain clear / light yellow when cured. Ultralloy 200 Series are ideal for in mold coloring of parts. They can be easily pigmented and the color remains the same in the cured or liquid state. Tensile strengths from... [See More]

  • Industry: Tooling
  • Form / Shape: Liquid
  • Filler: Unfilled
  • Tensile (Break): 10300 to 11800