Petroleum / Mineral Oil Industrial Lubricants
from Ellsworth Adhesives
Armite Lubricants 2002 All Purpose Turbine Oil offers positive wear shedding properties, high resistance to foaming and rapid air release, resistant to ammonia, excellent rust and corrosion protection, and strong control of oxidation. 2002 All Purpose Oil is formulated from hydro-treated base oils... [See More]
- Composition / Chemistry: Petroleum or Mineral Oil; Mineral Oil
- Kinematic Viscosity: 32.0
- Functions: Lubricant
- Specific Gravity: 0.8490
from General Pipe Cleaners
Preserves and Protects Sewer Cables and Equipment. Reformulated Snake-Oil Plus ™ offers enhanced protection of drain cables and machines – and can extend the life of your other equipment, as well!. It sports the same rust-inhibiting properties and pleasant lemon scent of original... [See More]
- Composition / Chemistry: Petroleum or Mineral Oil; Mineral Oil; Aromatic / PAH
- Specific Gravity: 1.02
- Functions: Lubricant; Corrosion Inhibiting or Rust Preventative
- Flash Point: 302
from RS Components, Ltd.
CRC Perma-Lock food grade dry lube is a grease and oil free lubricant designed for you to use when a wet film lubricant cannot be used. Package Size = 500 ml. Trade Name = Perma-Lock. Lubricant Type = Propane. Application = Plastic Drives, Sliding Mechanisms, Fine Mechanics, Pneumatic Tools,... [See More]
- Composition / Chemistry: Petroleum or Mineral Oil
- Features: Plastic Drives, Sliding Mechanisms, Fine Mechanics, Pneumatic Tools, Precision Instruments, Valves, Surface Treatment
- Functions: Lubricant
from Sunnen Products Company
CK-50 is specially formulated for honing cast iron automotive and truck engine blocks and should not be used to hone other materials. It is petroleum based, containing high performance lubricity agents in combination with both sulfur and chlorine extreme pressure additives. If your application... [See More]
- Composition / Chemistry: Petroleum or Mineral Oil; Mineral Oil; Specialty, Proprietary or Other; Sulfur, Clorine
- Functions: Lubricant; Grinding Fluid
- Type: Fluid / Oil; Honing Oil
- Industry Applications: Automotive or Transportation; Metal Working
from RS Components, Ltd.
The WD-40 multi-purpose smart straw has many different uses. You can use the 5 way formula for protecting, lubricating, freeing or cleaning your parts.,The silicone free spray leaves a thin protective film that prevents moisture and rust forming on your metal parts. WD-40 smart straw can be used in... [See More]
- Composition / Chemistry: Petroleum or Mineral Oil
- Features: Corrosion Protection
- Functions: Lubricant
from Sunnen Products Company
LP8X is a chlorine-free version of MAN-845 honing oil. LP8X is petroleum based and contains a highly effective sulfur additive in combination with lubricity agents to produce slightly higher honing performance than MAN-845 in automotive machine shop applications. If your application requires... [See More]
- Composition / Chemistry: Petroleum or Mineral Oil; Mineral Oil; Specialty, Proprietary or Other; Sulfur
- Functions: Lubricant; Grinding Fluid
- Type: Fluid / Oil; Honing Oil
- Industry Applications: Automotive or Transportation; Metal Working
from RS Components, Ltd.
A powerful and effective dismantling lubricant. Fluid frees all corroded and rusted metal parts. Penetrates deep to break the grip of rust, scale, carbon, paint or gum. Package Size = 400 ml. Trade Name = Plus Gas. Lubricant Type = Kerosene. Package Type = Aerosol [See More]
- Composition / Chemistry: Petroleum or Mineral Oil
- Functions: Lubricant
from Sunnen Products Company
MAN-845 is formulated for general purpose automotive machine shop honing. It is excellent for con rods, piston pins, king pins, or general shop honing. MAN-845 can be boosted if necessary for occasional honing of more difficult materials (like aluminum or high nickel cast iron) by adding a small... [See More]
- Composition / Chemistry: Petroleum or Mineral Oil; Mineral Oil; Specialty, Proprietary or Other; Sulfur, Clorine
- Functions: Lubricant; Grinding Fluid
- Type: Fluid / Oil; Honing Oil
- Industry Applications: Automotive or Transportation; Metal Working
from RS Components, Ltd.
A multi-purpose product which actively displaces water leaving an electrically non-conductive barrier. Penetrates rust and corrosion by capillary action, loosening rusted parts. Protects metal against rust and corrosion. Cleans away grease and grime. Leaves a protective film of lubricant. Smart... [See More]
- Composition / Chemistry: Petroleum or Mineral Oil
- Features: Corrosion Protection, Rust Protection
- Functions: Lubricant
from Sunnen Products Company
MB-30 is Sunnen's multi-purpose industrial honing oil. For over forty years, MB-30 has set the standards by which other honing oils are judged. High performance lubricity agents combine with sulfur extreme pressure additives prevent welding and tearing of the work piece and keep the abrasive clean. [See More]
- Composition / Chemistry: Petroleum or Mineral Oil; Mineral Oil; Specialty, Proprietary or Other; Sulfur
- Functions: Lubricant; Grinding Fluid
- Type: Fluid / Oil; Honing Oil
- Industry Applications: Metal Working
from RS Components, Ltd.
Penetrates and lubricates mechanical parts. Produces a highly water resistant film providing long term corrosion resistance. Loosens seized assemblies and prevents friction noise. Ideal for breakdown and maintenance service kits. Package Size = 400 ml. Trade Name = DGT400. Lubricant Type = Butane,... [See More]
- Composition / Chemistry: Petroleum or Mineral Oil
- Features: Bicycles, Cables, Coil, Fishing Equipment, Hinge, Hinge Pin, Hunting Equipment, Lawnmower, Locks, Motor Saw, Shear, Tools, Windscreen Wipers
- Functions: Lubricant
from Sunnen Products Company
MAN-C is a honing oil concentrate, which when mixed at the proper ratios with customer supplied mineral oil, makes MAN-845 or CK-50 honing oil. The end user will save on shipping expenses by purchasing the mineral oil locally and mixing it with MAN-C at their facility. If your application requires... [See More]
- Composition / Chemistry: Petroleum or Mineral Oil; Mineral Oil; Specialty, Proprietary or Other; Sulfur, Clorine
- Functions: Lubricant; Grinding Fluid
- Type: Fluid / Oil; Honing Oil
- Industry Applications: Metal Working
from RS Components, Ltd.
A multi-purpose lubricant, corrosion inhibitor, dewatering and protective fluid. Suitable for use on all mechanical and electrical equipment and as a penetrant will free seized nuts, bolts and bearings. Meets military specifications: Def. Stan 68-10 issue 4 PX24, NATO code C-634, Mil-PRF-16173. [See More]
- Composition / Chemistry: Petroleum or Mineral Oil
- Industry Applications: Electrical / Electronic
- Functions: Lubricant
- Features: Corrosion Protection, Electrical Equipment, Mechanical Equipment
from Sunnen Products Company
MB-40 combines the best features of our industrial and automotive honing oils in one. It is specially formulated for use in severe applications that encounter problems such as pick up and galling. NOTE: Parts cleaning can be more difficult than with MB-30, so it is recommended that MB-40 be used... [See More]
- Composition / Chemistry: Petroleum or Mineral Oil; Mineral Oil; Specialty, Proprietary or Other; Sulfur, Clorine
- Functions: Lubricant; Grinding Fluid
- Type: Fluid / Oil; Honing Oil
- Industry Applications: Automotive or Transportation; Metal Working
from RS Components, Ltd.
A powerful and effective dismantling lubricant. Fluid frees all corroded and rusted metal parts. Penetrates deep to break the grip of rust, scale, carbon, paint or gum. Package Size = 200 ml. Trade Name = Plus Gas. Lubricant Type = Kerosene. Package Type = Aerosol [See More]
- Composition / Chemistry: Petroleum or Mineral Oil
- Functions: Lubricant
from RS Components, Ltd.
A powerful and effective dismantling lubricant. Fluid frees all corroded and rusted metal parts. Penetrates deep to break the grip of rust, scale, carbon, paint or gum. Trade Name = Plus Gas. Package Size = 500 ml. Lubricant Type = Kerosene. Package Type = Tin [See More]
- Composition / Chemistry: Petroleum or Mineral Oil
- Functions: Lubricant
from RS Components, Ltd.
A powerful jet spray of penetrating oil containing Molybdenum disulphide which helps the release of seized components. Penetrates through rust, scale and grime. Protects against further corrosive attack. Package Size = 300 ml. Trade Name = Penetrating. Lubricant Type = Kerosene, Naphtha Based. [See More]
- Composition / Chemistry: Petroleum or Mineral Oil; Naphthenic / Naphthalene
- Features: Corrosion Protection, Fasteners
- Functions: Lubricant
from RS Components, Ltd.
Specialist lubricant for locks. Formulated to extend the life of locks. Suitable for use on items with small moving parts. Resin free, leaves no residue. Does not attract grit, dust or dirt. Corrosion protection against salts, water and humidity. Prevents locks freezing in winter. Package Size = 50... [See More]
- Composition / Chemistry: Petroleum or Mineral Oil; Naphthenic / Naphthalene
- Features: Locks, Office Equipment, Sports Equipment, Tools
- Functions: Lubricant
from Aervoe Industries Incorporated
Displaces moisture, no residue, fills tiny irregularities on surfaces [See More]
- Composition / Chemistry: Petroleum or Mineral Oil
- Functions: Lubricant; Corrosion Inhibiting or Rust Preventative
- Type: Fluid / Oil
- Specific Gravity: 0.8100
from SKF/Global
SKF LGWM 1 is a low consistency mineral oil based grease, using a lithium soap and containing extreme pressure additives. It is extremely suitable for the lubrication of bearings operating under both radial and axial loads. Good oil film formation at low temperatures down to –30 °C (... [See More]
- Composition / Chemistry: Petroleum or Mineral Oil; Mineral Oil; Lithium Complex or Soap Thickener; Molybdenum or Metal Sulphide
- Functions: Lubricant; Bearings
- Type: Grease / Gel; Micro-dispersion
- Kinematic Viscosity: 200.0
from Parent Petroleum Co.
larger image. Multi-purpose Lubricant. Castrol AP, (all purpose) Gear Lubricant is formulated with high-quality base oils and additives that provide excellent load-carrying ability, EP properties, wear resistance, oxidation stability and anti-rust, anti-corrosion and anti-foam properties. Thermally... [See More]
- Composition / Chemistry: Petroleum or Mineral Oil
- Kinematic Viscosity: 14.8
- Functions: Lubricant
- Viscosity Index: 100
from Total Lubricants USA, Inc.
Mineral oil based, anti-wear, tacky lubricant made especially for industrial chain applications and chainsaws. [See More]
- Composition / Chemistry: Petroleum or Mineral Oil; Mineral Oil
- Functions: Lubricant
- Type: Fluid / Oil
- Industry Applications: Machine, Gears, Spindles, Ways and Final Drives
from CIMCOOL
MILPRO ® 810CF - for light duty honing, grinding, and turning - Good choice for CBN grinding [See More]
- Composition / Chemistry: Straight Oil (Non-soluble); Petroleum or Mineral Oil
- Functions: Lubricant; Grinding Fluid; Metal Forming
- Type: Fluid / Oil
- Viscosity Index: 47
from CITGO Petroleum Corporation
CITGO Compressor Oil 35LP is a high-quality non-foaming, non-detergent compressor cylinder lubricant engineered for the requirements of air and gas compressors and older gas engines that utilize activated clay filtration. CITGO Compressor Oil 35LP employs high VI paraffinic base stocks with... [See More]
- Composition / Chemistry: Petroleum or Mineral Oil
- Functions: Lubricant; Compressors
- Type: Fluid / Oil
from Allied Electronics, Inc.
Deep Pentrating Lubricant, 11 ounces [See More]
- Composition / Chemistry: Petroleum or Mineral Oil
- Functions: Lubricant
- Type: Penetrant or Penetrating Oil
- Features: Aerosol, Sprayable or Misting
from Chemical Strategies, Inc.
Chemical Strategies offers over 3,000 products by Chempax. If you are unable to locate a chemical you need, our sales department can custom source any needed materials for you directly. [See More]
- Composition / Chemistry: Petroleum or Mineral Oil
- Functions: Lubricant
from McGee Industries, Inc. / McLube Division
Petroleum Oil Based Extreme Pressure Anti-Seize Paste containing a high concentration of molybdenum disulfide. Provides superior extreme pressure properties, high-load bearing capabilities, protects against corrosion, is water resistance, and has excellent oxidation and mechanical stability. Has... [See More]
- Composition / Chemistry: Petroleum or Mineral Oil; Molybdenum or Metal Sulphide
- Functions: Lubricant
- Type: Anti-Seize Compound or Thread Lubricant; Grease / Gel; Micro-dispersion
- Specific Gravity: 2.01
from Mobil Industrial Lubricants
Mobil DTE 800 Series turbine oils are designed for use in steam turbines, gas turbines and combined cycle gas turbine (CCGT) applications under some of the most severe operating conditions. These exceptional lubricants deliver excellent equipment protection, reliable operation and long oil life. [See More]
- Composition / Chemistry: Straight Oil (Non-soluble); Petroleum or Mineral Oil
- Functions: Lubricant
- Type: Fluid / Oil
- Kinematic Viscosity: 29.6
from Phillips 66 Lubricants
Phillips 66 ® offers specialty lubricant formulated to improve performance and help extend the life of farming equipment. Our lubricants are engineered to meet the most stringent industry specifications and perform in the toughest conditions so your equipment runs smoothly all year round, season... [See More]
- Composition / Chemistry: Petroleum or Mineral Oil; Mineral Oil
- Kinematic Viscosity: 41.3
- Functions: Lubricant
- Viscosity Index: 103
from Chevron Lubricants
Recommended for use in pharmaceutical and cosmetic formulations where a high degree of purity and a grease-like consistency is required. [See More]
- Composition / Chemistry: Petroleum or Mineral Oil; Mineral Oil
- Functions: Lubricant
- Type: Fluid / Oil
- Industry Applications: Food Contact Approved
from Tecsia Lubricants USA
Refrigeration compressor lubrication requires the highest quality raw materials and formulation expertise to assure proper lubrication over the lubricant life required by OEMs. Tecsia Lubricants is proud to introduce Xaerus refrigeration compressor lubricants developed to enable equipment... [See More]
- Composition / Chemistry: Petroleum or Mineral Oil; Mineral Oil
- Kinematic Viscosity: 68.0
- Functions: Lubricant; Compressors
from Edwards Vacuum
Edwards offers a range of new oils, Ultragrade ® 15, 19, 20 and 70, which result from a new process. Most manufacturers use a solvent refining process, whereas these oils are produced by a unique hydrotreating process. This process eliminates nitrogen, sulphur and oxygen and the aromatic... [See More]
- Composition / Chemistry: Petroleum or Mineral Oil
- Functions: Lubricant; Corrosion Inhibiting or Rust Preventative
- Type: Fluid / Oil
- Viscosity Index: 38 to 104
from General Pump
General Industrial Oil is a premium multi-purpose lubricant formulated to protect against rust and oxidation. It offers long service life and prevents sludge and varnish formation, even at high temperatures. General Industrial Oil possesses a high natural viscosity index. This means more constant... [See More]
- Composition / Chemistry: Straight Oil (Non-soluble); Petroleum or Mineral Oil
- Functions: Lubricant; Compressors; Corrosion Inhibiting or Rust Preventative
- Type: Fluid / Oil
- Industry Applications: Process Equipment, Tanks, Reactor or Lines
from Dupont Molykote
High-performance industrial lubricants for compressors and vacuum pumps. Molykote ® compressor and vacuum pump fluids are formulated to meet or exceed the performance of all comparable OEM fill products. Molykote offers solutions for a variety of applications and equipment including rotary and... [See More]
- Composition / Chemistry: Petroleum or Mineral Oil; Mineral Oil
- Functions: Lubricant; Compressors
- Type: Fluid / Oil
- Kinematic Viscosity: 63.0
from Walter Surface Technologies
Multifunctional maintenance cleaner/lubricant/protector. Excellent penetrating and lubricating capability. Protects surfaces from oxidation. FEATURES. Pleasant scent —no harsh fumes or vapors. Nonflammable, silicone-free, Teflon-free. High flash point 266F (130 ºC). Compatible with... [See More]
- Composition / Chemistry: Petroleum or Mineral Oil
- Functions: Lubricant
- Type: Fluid / Oil; Penetrant or Penetrating Oil
- Specific Gravity: 0.8100
from Nanotech Industrial Solutions
NanoLub ® ISO-220EP Industrial Gear Oil is a new generation fully formulated oil based on our proprietary nano-sized inorganic fullerene-like tungsten disulfide (IF-WS2) particles engineered to provide outstanding load-bearing, anti-wear and ultra-low friction. NanoLub ® ISO-220EP is a blend... [See More]
- Composition / Chemistry: Petroleum or Mineral Oil
- Features: Extreme Pressure or Chemically Active; Power Plants, Mining Equipment, Steel Mills and Cement Plants
- Functions: Lubricant
from Magnalube, Inc.
Magnalube-G PTFE grease will ultimately reduce the costs associated with maintenance, part replacement, and new machinery by reducing wear and protecting sensitive parts in a wide range of demanding applications. Magnalube-G PTFE Grease deposits a fine, protective and lubricating film on metal... [See More]
- Composition / Chemistry: Petroleum or Mineral Oil; Synthetic or Semi-synthetic; Fluoropolymer / PTFE (e.g., Teflon®); Specialty, Proprietary or Other; Polyurea
- Functions: Lubricant; Sealing, Intrusion Barrier, Seal Forming or Sealant; Bearings; Release Agent or Mold Release; Compressors; Corrosion Inhibiting or Rust Preventative
- Type: Fluid / Oil; Grease / Gel; Micro-dispersion; BoundaryLubricant PTFE,ElastomerThickend
- Kinematic Viscosity: 165.0 to 180.0
from Gesswein Co., Inc.
This special lubricant was developed for the mold and die finisher. It is economical and practically odorless, and it evaporates slowly. Recommended for fast cutting and for finishing operations. Helps prevent loading. Lets stones cut better and more freely so they produce a bright, smooth surface. [See More]
- Composition / Chemistry: Petroleum or Mineral Oil
- Functions: Lubricant; Metal Cutting
- Type: Fluid / Oil
- Industry Applications: Metal Working
from Parent Petroleum Co.
larger image. Multi-purpose Lubricant. Castrol AP, (all purpose) Gear Lubricant is formulated with high-quality base oils and additives that provide excellent load-carrying ability, EP properties, wear resistance, oxidation stability and anti-rust, anti-corrosion and anti-foam properties. Thermally... [See More]
- Composition / Chemistry: Petroleum or Mineral Oil
- Kinematic Viscosity: 14.8
- Functions: Lubricant
- Viscosity Index: 100
from Allied Electronics, Inc.
Chemical, Lithium Soap, Mineral Oils, Zinc Oxide Material. Provides superior lubrication and protection against corrosion and oxidation. Reduces friction and wear. Retains consistency over a wide range of temperatures. Flash point is 221 °C. [See More]
- Composition / Chemistry: Petroleum or Mineral Oil; Mineral Oil; Lithium Complex or Soap Thickener
- Functions: Lubricant
- Type: Grease / Gel
- Flash Point: 430
from McGee Industries, Inc. / McLube Division
McLube MoS2-722 is a low viscosity penetrating oil containing molybdenum disulfide (MoS2). It is particularly effective in freeing connectors frozen due to corrosion or chemical attack. Applied at assembly, reduces possibility of stuck connectors and need of cutting to free the parts. [See More]
- Composition / Chemistry: Petroleum or Mineral Oil; Molybdenum or Metal Sulphide
- Functions: Lubricant
- Type: Fluid / Oil; Micro-dispersion; Penetrant or Penetrating Oil
- Specific Gravity: 0.8500
from Mobil Industrial Lubricants
Mobil Rarus 400 Series ashless air compressor lubricants are designed to meet the stringent requirements of the major compressor manufacturers. Formulated with high-quality mineral base-oils and a high-performance additive system, Mobil Rarus 400 Series lubricants can provide exceptional equipment... [See More]
- Composition / Chemistry: Petroleum or Mineral Oil; Mineral Oil
- Functions: Lubricant; Bearings; Compressors
- Type: Fluid / Oil
- Kinematic Viscosity: 32.0
from Phillips 66 Lubricants
As a leader in aviation innovation, Phillips 66 Aviation has a long history of high-quality aviation lubricant development. Whether you're looking for top-of-the-line single and multiviscosity engine oils or high-grade hydraulic fluids, Phillips 66 Aviation has got you covered. [See More]
- Composition / Chemistry: Petroleum or Mineral Oil
- Functions: Lubricant; Corrosion Inhibiting or Rust Preventative
- Type: Fluid / Oil
- Kinematic Viscosity: 159.0 to 257.0
from General Pump
General Pump Industrial Oil is a premium multipurpose lubricant formulated to protect against rust and oxidation. It offers long service life and prevents sludge and varnish formation - even at high temperatures. General Pump Industrial Oil possesses a high natural viscosity index. This means more... [See More]
- Composition / Chemistry: Straight Oil (Non-soluble); Petroleum or Mineral Oil
- Functions: Lubricant; Compressors; Corrosion Inhibiting or Rust Preventative
- Type: Fluid / Oil
- Industry Applications: Process Equipment, Tanks, Reactor or Lines
from Dupont Molykote
Heat-curing dry lubricant. Long lasting, heat cure coating for high loads. APPLICATIONS. For smooth coating of metal/metal combinations. Maintenance-free, permanent lubrication of highly stressed friction combinations with low speeds or oscillating operation. Used where design construction prevents... [See More]
- Composition / Chemistry: Petroleum or Mineral Oil; Graphite; Molybdenum or Metal Sulphide
- Functions: Lubricant
- Type: Anti-Seize Compound or Thread Lubricant; Anti-Friction Coating
- Specific Gravity: 1.16
from Magnalube, Inc.
Magnalube-G PTFE grease will ultimately reduce the costs associated with maintenance, part replacement, and new machinery by reducing wear and protecting sensitive parts in a wide range of demanding applications. Magnalube-G PTFE Grease deposits a fine, protective and lubricating film on metal... [See More]
- Composition / Chemistry: Petroleum or Mineral Oil; Synthetic or Semi-synthetic; Fluoropolymer / PTFE (e.g., Teflon®); Specialty, Proprietary or Other; Polyurea
- Functions: Lubricant; Sealing, Intrusion Barrier, Seal Forming or Sealant; Bearings; Release Agent or Mold Release; Compressors; Corrosion Inhibiting or Rust Preventative
- Type: Fluid / Oil; Grease / Gel; Micro-dispersion; BoundaryLubricant PTFE,ElastomerThickend
- Kinematic Viscosity: 165.0 to 180.0
from Parent Petroleum Co.
larger image. Multi-purpose Lubricant. Castrol AP, (all purpose) Gear Lubricant is formulated with high-quality base oils and additives that provide excellent load-carrying ability, EP properties, wear resistance, oxidation stability and anti-rust, anti-corrosion and anti-foam properties. Thermally... [See More]
- Composition / Chemistry: Petroleum or Mineral Oil
- Kinematic Viscosity: 14.8
- Functions: Lubricant
- Viscosity Index: 100
from Mobil Industrial Lubricants
Mobilgear 600 XP Series oils are formulated to stay ahead of the changing needs of gearbox technology by providing extra protection for gears, bearings and seals. They have outstanding extreme-pressure characteristics and load-carrying properties. The Mobilgear 600 XP Series is intended for use in... [See More]
- Composition / Chemistry: Straight Oil (Non-soluble); Petroleum or Mineral Oil
- Functions: Lubricant; Bearings; Compressors; Corrosion Inhibiting or Rust Preventative
- Type: Fluid / Oil
- Kinematic Viscosity: 68.0
from Phillips 66 Lubricants
Our industrial lubricants are engineered to perform at the highest levels over a wide variety of industry applications and conditions. Phillips 66 provides natural gas engine oil so you can get the job done. [See More]
- Composition / Chemistry: Petroleum or Mineral Oil
- Functions: Lubricant
- Type: Fluid / Oil
- Kinematic Viscosity: 89.4 to 146.0
from General Pump
Series 8090 Oil. General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the leader in plunger pumps for the pressure cleaning industry, we have expanded to serve Vehicle Wash as well as many Industrial... [See More]
- Composition / Chemistry: Straight Oil (Non-soluble); Petroleum or Mineral Oil
- Functions: Lubricant; Compressors
- Type: Fluid / Oil
- Grade / Approvals: GL5 80W-90
from Dupont Molykote
Extremely pure, solid lubricant paste for bolted joints. It contains no lead, nickel, sulphur, chlorine or fluorine. Prevents seize of austenite steel and high nickel chromium steel alloy screws used at high temperatures. APPLICATIONS. Suitable for screws, nuts and bolts that are subjected to... [See More]
- Composition / Chemistry: Petroleum or Mineral Oil; Mineral Oil
- Functions: Lubricant
- Type: Anti-Seize Compound or Thread Lubricant; Grease / Gel; Micro-dispersion
- Specific Gravity: 1.21
from Magnalube, Inc.
Magnalube-G PTFE grease will ultimately reduce the costs associated with maintenance, part replacement, and new machinery by reducing wear and protecting sensitive parts in a wide range of demanding applications. Magnalube-G PTFE Grease deposits a fine, protective and lubricating film on metal... [See More]
- Composition / Chemistry: Petroleum or Mineral Oil; Synthetic or Semi-synthetic; Fluoropolymer / PTFE (e.g., Teflon®); Specialty, Proprietary or Other; Polyurea
- Functions: Lubricant; Sealing, Intrusion Barrier, Seal Forming or Sealant; Bearings; Release Agent or Mold Release; Compressors; Corrosion Inhibiting or Rust Preventative
- Type: Fluid / Oil; Grease / Gel; Micro-dispersion; BoundaryLubricant PTFE,ElastomerThickend
- Kinematic Viscosity: 165.0 to 180.0
from Parent Petroleum Co.
larger image. Multi-purpose Lubricant. Castrol AP, (all purpose) Gear Lubricant is formulated with high-quality base oils and additives that provide excellent load-carrying ability, EP properties, wear resistance, oxidation stability and anti-rust, anti-corrosion and anti-foam properties. Thermally... [See More]
- Composition / Chemistry: Petroleum or Mineral Oil
- Kinematic Viscosity: 14.8
- Functions: Lubricant
- Viscosity Index: 100
from Mobil Industrial Lubricants
Mobilgrease XTC enjoys a reputation for delivering excellent lubrication of high-speed and high-temperature gear and grid coupling applications, including AGMA CG-1 and CG-2 specifications. The outstanding qualities of Mobilgrease XTC have made it the choice of many users, especially when... [See More]
- Composition / Chemistry: Straight Oil (Non-soluble); Petroleum or Mineral Oil; Mineral Oil; Lithium Complex or Soap Thickener
- Functions: Lubricant; Corrosion Inhibiting or Rust Preventative
- Type: Grease / Gel
- Kinematic Viscosity: 680.0
from Phillips 66 Lubricants
Our industrial lubricants are engineered to perform at the highest levels over a wide variety of industry applications and conditions. Phillips 66 provides specialty Lubricant so you can get the job done. [See More]
- Composition / Chemistry: Petroleum or Mineral Oil
- Functions: Lubricant; Corrosion Inhibiting or Rust Preventative
- Type: Base / Process Oil
- Kinematic Viscosity: 2.1 to 12000.0
from Dupont Molykote
High-performance industrial lubricants for gearbox and chain applications. Molykote ® Gearbox and Chain Oils help prevent wear and process interruptions in power transmission systems and components. Compared to conventional oils, they also offer greater resistance to oxidation and stable... [See More]
- Composition / Chemistry: Petroleum or Mineral Oil; Mineral Oil
- Functions: Lubricant
- Type: Fluid / Oil
- Kinematic Viscosity: 219.1
from Magnalube, Inc.
Magnalube-G PTFE grease will ultimately reduce the costs associated with maintenance, part replacement, and new machinery by reducing wear and protecting sensitive parts in a wide range of demanding applications. Magnalube-G PTFE Grease deposits a fine, protective and lubricating film on metal... [See More]
- Composition / Chemistry: Petroleum or Mineral Oil; Synthetic or Semi-synthetic; Fluoropolymer / PTFE (e.g., Teflon®); Specialty, Proprietary or Other; Polyurea
- Functions: Lubricant; Sealing, Intrusion Barrier, Seal Forming or Sealant; Bearings; Release Agent or Mold Release; Compressors; Corrosion Inhibiting or Rust Preventative
- Type: Fluid / Oil; Grease / Gel; Micro-dispersion; BoundaryLubricant PTFE,ElastomerThickend
- Kinematic Viscosity: 165.0 to 180.0
from Parent Petroleum Co.
larger image. Multi-purpose Lubricant. Castrol AP, (all purpose) Gear Lubricant is formulated with high-quality base oils and additives that provide excellent load-carrying ability, EP properties, wear resistance, oxidation stability and anti-rust, anti-corrosion and anti-foam properties. Thermally... [See More]
- Composition / Chemistry: Petroleum or Mineral Oil
- Kinematic Viscosity: 14.8
- Functions: Lubricant
- Viscosity Index: 100
from Mobil Industrial Lubricants
Mobilgrind Series mineral oils are designed for conventional and high-speed grinding and honing applications across a wide range of materials and operations. They can be used in centralized systems or in individual machine tools. Designed to prevent staining of non-ferrous alloys and copper tubing... [See More]
- Composition / Chemistry: Straight Oil (Non-soluble); Petroleum or Mineral Oil; Mineral Oil
- Functions: Lubricant; Grinding Fluid; Metal Forming
- Type: Fluid / Oil
- Kinematic Viscosity: 4.0
from Phillips 66 Lubricants
Extreme loads and long hours take their toll on heavy-duty mining equipment like bulldozers, excavators, loaders and haul trucks, and increasing regulation only adds to the challenges. Phillips 66 Lubricants offers premium products that not only meet, but exceed those demands. With decades of... [See More]
- Composition / Chemistry: Petroleum or Mineral Oil
- Functions: Lubricant
- Type: Fluid / Oil
- Kinematic Viscosity: 82.0 to 117.0
from Dupont Molykote
Mineral oil grease especially for metal/metal combinations. Molykote ® Longterm 2/78G is a mineral oil, lithium/zinc soap grease containing specially formulated solid lubricants plus oxidation and corrosion inhibitors. APPLICATIONS. Designed for plain and anti-friction bearings as well as other... [See More]
- Composition / Chemistry: Petroleum or Mineral Oil; Mineral Oil; Lithium Complex or Soap Thickener
- Functions: Lubricant; Bearings; Corrosion Inhibiting or Rust Preventative
- Type: Grease / Gel; Micro-dispersion
- Kinematic Viscosity: 105.0
from Magnalube, Inc.
Magnalube-G PTFE grease will ultimately reduce the costs associated with maintenance, part replacement, and new machinery by reducing wear and protecting sensitive parts in a wide range of demanding applications. Magnalube-G PTFE Grease deposits a fine, protective and lubricating film on metal... [See More]
- Composition / Chemistry: Petroleum or Mineral Oil; Synthetic or Semi-synthetic; Fluoropolymer / PTFE (e.g., Teflon®); Specialty, Proprietary or Other; Polyurea
- Functions: Lubricant; Sealing, Intrusion Barrier, Seal Forming or Sealant; Bearings; Release Agent or Mold Release; Compressors; Corrosion Inhibiting or Rust Preventative
- Type: Fluid / Oil; Grease / Gel; Micro-dispersion; BoundaryLubricant PTFE,ElastomerThickend
- Kinematic Viscosity: 165.0 to 180.0
from Parent Petroleum Co.
larger image. Castrol EP Gear Lubricants are exceptional quality gear oils that are designed for severe duty applications. Castrol EP Gear Lubricants offer excellent gear protection and possible extended lubricant usage with periodic checks by Castrol's Oil Analysis Program. Castrol EP Gear... [See More]
- Composition / Chemistry: Petroleum or Mineral Oil
- Kinematic Viscosity: 15.3
- Functions: Lubricant
- Viscosity Index: 97
from Mobil Industrial Lubricants
Mobilux EP 111 is an exceptional grease primarily designed for lubrication of all AGMA CG-3 couplings. It is specifically formulated to help protect against wear even in heavily loaded, misaligned, low-speed gear couplings. Formulated with a very heavy viscous mineral base oil, Mobilux EP 111 is a... [See More]
- Composition / Chemistry: Straight Oil (Non-soluble); Petroleum or Mineral Oil; Mineral Oil; Lithium Complex or Soap Thickener
- Functions: Lubricant; Corrosion Inhibiting or Rust Preventative
- Type: Grease / Gel
- Kinematic Viscosity: 45.0
from Phillips 66 Lubricants
Phillips 66 has more than 100 years of progress and innovation behind the development of Shield —our new line of automotive lubricants. Shield has everything it takes to provide you with the confidence and protection you need from a motor oil —whether you ’re driving a coupe,... [See More]
- Composition / Chemistry: Petroleum or Mineral Oil
- Functions: Lubricant
- Type: Fluid / Oil
- Kinematic Viscosity: 30.9 to 196.0
from Dupont Molykote
Heavy duty bearing grease for applications in presence of water and moisture. Molykote ® G-0102 is a mineral oil based grease thickened by a calcium complex system. It can be used in a wide temperature range and offers excellent resistance against water wash out. Molykote ® G-0102 provides... [See More]
- Composition / Chemistry: Petroleum or Mineral Oil; Mineral Oil; Specialty, Proprietary or Other; Calcium Complex
- Functions: Lubricant; Bearings; Corrosion Inhibiting or Rust Preventative
- Type: Grease / Gel
- Kinematic Viscosity: 150.0
from Magnalube, Inc.
Magnalube-G PTFE grease will ultimately reduce the costs associated with maintenance, part replacement, and new machinery by reducing wear and protecting sensitive parts in a wide range of demanding applications. Magnalube-G PTFE Grease deposits a fine, protective and lubricating film on metal... [See More]
- Composition / Chemistry: Petroleum or Mineral Oil; Synthetic or Semi-synthetic; Fluoropolymer / PTFE (e.g., Teflon®); Specialty, Proprietary or Other; Polyurea
- Functions: Lubricant; Sealing, Intrusion Barrier, Seal Forming or Sealant; Bearings; Release Agent or Mold Release; Compressors; Corrosion Inhibiting or Rust Preventative
- Type: Fluid / Oil; Grease / Gel; Micro-dispersion; BoundaryLubricant PTFE,ElastomerThickend
- Kinematic Viscosity: 165.0 to 180.0
from Parent Petroleum Co.
larger image. Conoco Hydroclear EP Gear Oil is a premium quality, heavy-duty, extreme-pressure industrial gear oil developed for use in enclosed gearboxes operating under moderate to severe service conditions. It is specially formulated to minimize deposit formation and provide excellent gearbox... [See More]
- Composition / Chemistry: Petroleum or Mineral Oil
- Functions: Lubricant
- Type: Fluid / Oil
- Kinematic Viscosity: 11.1
from Phillips 66 Lubricants
Our assortment of gear lubricants offer specialty formulations designed to provide extended gear life in differentials operating under varying conditions of speed, load, temperature and torque. Fight the grind with Phillips 66 and ensure the daily upkeep of the gears that keep your world running... [See More]
- Composition / Chemistry: Petroleum or Mineral Oil; Synthetic or Semi-synthetic
- Functions: Lubricant
- Type: Fluid / Oil
- Kinematic Viscosity: 284.0
from Dupont Molykote
Multipurpose bearing grease based on a blend of mineral and synthetic oils. Molykote ® G-1001 is a high performance low cost grease which combines the high temperature properties of the lithium complex thickener with the low temperature properties of the combination of highly refined mineral oil... [See More]
- Composition / Chemistry: Petroleum or Mineral Oil; Synthetic or Semi-synthetic; Mineral Oil; PAO / Polyalphaolefin; Lithium Complex or Soap Thickener
- Functions: Lubricant; Bearings; Corrosion Inhibiting or Rust Preventative
- Type: Grease / Gel
- Kinematic Viscosity: 57.9
from Magnalube, Inc.
Magnalube-G PTFE grease will ultimately reduce the costs associated with maintenance, part replacement, and new machinery by reducing wear and protecting sensitive parts in a wide range of demanding applications. Magnalube-G PTFE Grease deposits a fine, protective and lubricating film on metal... [See More]
- Composition / Chemistry: Petroleum or Mineral Oil; Synthetic or Semi-synthetic; Fluoropolymer / PTFE (e.g., Teflon®); Specialty, Proprietary or Other; Polyurea
- Functions: Lubricant; Sealing, Intrusion Barrier, Seal Forming or Sealant; Bearings; Release Agent or Mold Release; Compressors; Corrosion Inhibiting or Rust Preventative
- Type: Fluid / Oil; Grease / Gel; Micro-dispersion; BoundaryLubricant PTFE,ElastomerThickend
- Kinematic Viscosity: 165.0 to 180.0
from Parent Petroleum Co.
larger image. Conoco Hydroclear EP Gear Oil is a premium quality, heavy-duty, extreme-pressure industrial gear oil developed for use in enclosed gearboxes operating under moderate to severe service conditions. It is specially formulated to minimize deposit formation and provide excellent gearbox... [See More]
- Composition / Chemistry: Petroleum or Mineral Oil
- Functions: Lubricant
- Type: Fluid / Oil
- Kinematic Viscosity: 11.1
from Dupont Molykote
Lubricating grease for metal/metal combinations with slow to medium-fast movements especially with high loads. APPLICATIONS. Used successfully for bearings, spline profiles and clutches in highly stressed motor vehicles, tractors, cranes, earth-moving machines, conveyor belts and forklift trucks. [See More]
- Composition / Chemistry: Petroleum or Mineral Oil; Mineral Oil; Lithium Complex or Soap Thickener
- Functions: Lubricant; Bearings; Corrosion Inhibiting or Rust Preventative
- Type: Grease / Gel; Micro-dispersion
- Kinematic Viscosity: 265.0
from Magnalube, Inc.
Magnalube-G PTFE grease will ultimately reduce the costs associated with maintenance, part replacement, and new machinery by reducing wear and protecting sensitive parts in a wide range of demanding applications. Magnalube-G PTFE Grease deposits a fine, protective and lubricating film on metal... [See More]
- Composition / Chemistry: Petroleum or Mineral Oil; Synthetic or Semi-synthetic; Fluoropolymer / PTFE (e.g., Teflon®); Specialty, Proprietary or Other; Polyurea
- Functions: Lubricant; Sealing, Intrusion Barrier, Seal Forming or Sealant; Bearings; Release Agent or Mold Release; Compressors; Corrosion Inhibiting or Rust Preventative
- Type: Fluid / Oil; Grease / Gel; Micro-dispersion; BoundaryLubricant PTFE,ElastomerThickend
- Kinematic Viscosity: 165.0 to 180.0
from Parent Petroleum Co.
larger image. Castrol UTF, Universal Tractor Fluid, is a premium hydraulic/ transmission fluid that exceeds the refill and service top-up needs of farm and industrial tractor transmission, differentials and immersed disc brakes. Castrol UTF is compounded with anti-wear, extreme pressure,... [See More]
- Composition / Chemistry: Petroleum or Mineral Oil; Synthetic or Semi-synthetic
- Kinematic Viscosity: 8.0
- Functions: Lubricant
- Viscosity Index: 200
from Dupont Molykote
High Temperature Copper Paste. Copper paste for components subjected to high temperatures, high pressures and corrosive influences. Molykote ® Cu-7439 is a long term lubricant for machine components which are exposed to high loads, high temperatures and corrosive environments. The paste exhibits... [See More]
- Composition / Chemistry: Petroleum or Mineral Oil; Specialty, Proprietary or Other; Copper
- Functions: Lubricant; Corrosion Inhibiting or Rust Preventative
- Type: Anti-Seize Compound or Thread Lubricant; Grease / Gel; Micro-dispersion
- Kinematic Viscosity: 100.0 to 1100.0
from Magnalube, Inc.
Magnalube-GX grease is composed of a lithium-complex thickener infused with functional polymers for better adhesion in wet environments and better performance at higher temperatures. This composition is blended carefully with high viscosity base oils to give the product exceptional film strength and... [See More]
- Composition / Chemistry: Petroleum or Mineral Oil; Synthetic or Semi-synthetic; Fluoropolymer / PTFE (e.g., Teflon®); Lithium Complex or Soap Thickener; Molybdenum or Metal Sulphide; Specialty, Proprietary or Other; Lithium/Molybdenum/PTFE
- Functions: Lubricant; Sealing, Intrusion Barrier, Seal Forming or Sealant; Bearings; Release Agent or Mold Release; Compressors; Corrosion Inhibiting or Rust Preventative
- Type: Fluid / Oil; Grease / Gel; Micro-dispersion; Boundary Lubricant Molybdenum and PTFE
- Kinematic Viscosity: 327.0 to 350.0
from Parent Petroleum Co.
larger image. 76 MP Gear Lube is a multipurpose, extreme-pressure, API GL-5 automotive gear lubricant specifically designed for use in passenger car and truck axles with hypoid gear sets. It is formulated with a thermally stable and thermally durable additive package that provides long service life... [See More]
- Composition / Chemistry: Petroleum or Mineral Oil
- Kinematic Viscosity: 14.9
- Functions: Lubricant
- Viscosity Index: 150
from Dupont Molykote
Rolling element bearing grease for high speed applications. Molykote ® G-0101 is a silicone-free mineral oil based grease thickened by a lithium system. Molykote ® G-0101 offers a wide service temperature range. APPLICATIONS. Rail applications. Elevator bearings. Electrical motor bearings. [See More]
- Composition / Chemistry: Petroleum or Mineral Oil; Mineral Oil; Lithium Complex or Soap Thickener
- Functions: Lubricant; Bearings; Corrosion Inhibiting or Rust Preventative
- Type: Grease / Gel
- Kinematic Viscosity: 101.0
from Magnalube, Inc.
Magnalube-GX grease is composed of a lithium-complex thickener infused with functional polymers for better adhesion in wet environments and better performance at higher temperatures. This composition is blended carefully with high viscosity base oils to give the product exceptional film strength and... [See More]
- Composition / Chemistry: Petroleum or Mineral Oil; Synthetic or Semi-synthetic; Fluoropolymer / PTFE (e.g., Teflon®); Lithium Complex or Soap Thickener; Molybdenum or Metal Sulphide; Specialty, Proprietary or Other; Lithium/Molybdenum/PTFE
- Functions: Lubricant; Sealing, Intrusion Barrier, Seal Forming or Sealant; Bearings; Release Agent or Mold Release; Compressors; Corrosion Inhibiting or Rust Preventative
- Type: Fluid / Oil; Grease / Gel; Micro-dispersion; Boundary Lubricant Molybdenum and PTFE
- Kinematic Viscosity: 327.0 to 350.0
from Parent Petroleum Co.
larger image. 76 MP Gear Lube is a multipurpose, extreme-pressure, API GL-5 automotive gear lubricant specifically designed for use in passenger car and truck axles with hypoid gear sets. It is formulated with a thermally stable and thermally durable additive package that provides long service life... [See More]
- Composition / Chemistry: Petroleum or Mineral Oil
- Kinematic Viscosity: 14.9
- Functions: Lubricant
- Viscosity Index: 150
from Dupont Molykote
Extreme-pressure lubricant for assembly, press fitting, threaded connections, running-in and maintenance. Applications. Molykote ® G-n Metal Assembly Paste lubricates surfaces subjected to extreme pressures. Specific applications include: Running-in lubricant - for new or rebuilt equipment, such... [See More]
- Composition / Chemistry: Petroleum or Mineral Oil; Mineral Oil
- Functions: Lubricant; Metal Forming; Corrosion Inhibiting or Rust Preventative
- Type: Anti-Seize Compound or Thread Lubricant; Grease / Gel; Micro-dispersion
- Specific Gravity: 1.33
from Magnalube, Inc.
Magnalube-GX grease is composed of a lithium-complex thickener infused with functional polymers for better adhesion in wet environments and better performance at higher temperatures. This composition is blended carefully with high viscosity base oils to give the product exceptional film strength and... [See More]
- Composition / Chemistry: Petroleum or Mineral Oil; Synthetic or Semi-synthetic; Fluoropolymer / PTFE (e.g., Teflon®); Lithium Complex or Soap Thickener; Molybdenum or Metal Sulphide; Specialty, Proprietary or Other; Lithium/Molybdenum/PTFE
- Functions: Lubricant; Sealing, Intrusion Barrier, Seal Forming or Sealant; Bearings; Release Agent or Mold Release; Compressors; Corrosion Inhibiting or Rust Preventative
- Type: Fluid / Oil; Grease / Gel; Micro-dispersion; Boundary Lubricant Molybdenum and PTFE
- Kinematic Viscosity: 327.0 to 350.0
from Parent Petroleum Co.
larger image. 76 MP Gear Lube is a multipurpose, extreme-pressure, API GL-5 automotive gear lubricant specifically designed for use in passenger car and truck axles with hypoid gear sets. It is formulated with a thermally stable and thermally durable additive package that provides long service life... [See More]
- Composition / Chemistry: Petroleum or Mineral Oil
- Kinematic Viscosity: 14.9
- Functions: Lubricant
- Viscosity Index: 150
from Dupont Molykote
High performance grease with solid lubricants for metal/metal combinations involving slow to fast movements, particularly with medium to high loads. APPLICATION. Used successfully on roller bearings, plain bearings, sliding guides, roller guides, ball-and-socket joints, splined shafts and threaded... [See More]
- Composition / Chemistry: Petroleum or Mineral Oil; Mineral Oil; Lithium Complex or Soap Thickener; Molybdenum or Metal Sulphide
- Functions: Lubricant; Bearings; Corrosion Inhibiting or Rust Preventative
- Type: Grease / Gel; Micro-dispersion
- Kinematic Viscosity: 114.0
from Magnalube, Inc.
Magnalube-GX grease is composed of a lithium-complex thickener infused with functional polymers for better adhesion in wet environments and better performance at higher temperatures. This composition is blended carefully with high viscosity base oils to give the product exceptional film strength and... [See More]
- Composition / Chemistry: Petroleum or Mineral Oil; Synthetic or Semi-synthetic; Fluoropolymer / PTFE (e.g., Teflon®); Lithium Complex or Soap Thickener; Molybdenum or Metal Sulphide; Specialty, Proprietary or Other; Lithium/Molybdenum/PTFE
- Functions: Lubricant; Sealing, Intrusion Barrier, Seal Forming or Sealant; Bearings; Release Agent or Mold Release; Compressors; Corrosion Inhibiting or Rust Preventative
- Type: Fluid / Oil; Grease / Gel; Micro-dispersion; Boundary Lubricant Molybdenum and PTFE
- Kinematic Viscosity: 327.0 to 350.0
from Parent Petroleum Co.
larger image. Castrol Rock Drill Oil formulations are characterized by pronounced extreme pressure and rust and corrosion protection. Castrol Rock Drill Oil provides tackiness for adherence to drill surfaces. Castrol Rock Drill Oil has been tested by Ingersoll-Rand and Gardner-Denver laboratories... [See More]
- Composition / Chemistry: Petroleum or Mineral Oil
- Functions: Lubricant
- Type: Fluid / Oil
- Kinematic Viscosity: 11.8
from Dupont Molykote
High-performance multi-purpose industrial lubricants. Molykote ® multi-purpose oils provide protection and lubrication for a wide range of moving components in industrial systems. Depending on the application, your Dow Corning representative can help you select the right oil from a range of... [See More]
- Composition / Chemistry: Petroleum or Mineral Oil; Mineral Oil
- Functions: Lubricant
- Type: Fluid / Oil
- Kinematic Viscosity: 31.2
from Magnalube, Inc.
Magnalube-GX grease is composed of a lithium-complex thickener infused with functional polymers for better adhesion in wet environments and better performance at higher temperatures. This composition is blended carefully with high viscosity base oils to give the product exceptional film strength and... [See More]
- Composition / Chemistry: Petroleum or Mineral Oil; Synthetic or Semi-synthetic; Fluoropolymer / PTFE (e.g., Teflon®); Lithium Complex or Soap Thickener; Molybdenum or Metal Sulphide; Specialty, Proprietary or Other; Lithium/Molybdenum/PTFE
- Functions: Lubricant; Sealing, Intrusion Barrier, Seal Forming or Sealant; Bearings; Release Agent or Mold Release; Compressors; Corrosion Inhibiting or Rust Preventative
- Type: Fluid / Oil; Grease / Gel; Micro-dispersion; Boundary Lubricant Molybdenum and PTFE
- Kinematic Viscosity: 327.0 to 350.0