Thread Glass Fibers and Fiberglass Cloth

1 Result
AVS Sewing Thread -- E-18PL
from AVS Industries

E Fiberglass Sewing Thread is offered for applications requiring intermediate capability up to 1000°F (555°C). For applications up to 1450°F (790°C), S2 Fiberglass Sewing Thread is offered. Metalized Sewing Thread should be used when high temperature resistance is required over 1500ûF (815ûC). Three... [See More]

  • Type: Thread
  • Width / OD: 0.02
  • Material: EGlass; Fiberglass
  • Length: 4000.0