Weather / UV Resistant Glass Fibers and Fiberglass Cloth

3 Results
Silicone Coated Fiberglass - 32 oz
from Mid-Mountain Materials, Inc.

Mid-Mountain manufactures silicone-coated fabrics and textiles comprised of varying substrates coated with silicone rubber compounds.  ARMATEX® Silicone Coated Fabrics and Textiles are engineered for use in environments that require high heat or flame resistance, chemical resistance, abrasion... [See More]

  • Features: Thermal Insulation; Weather Resistant
  • Thickness: 0.0350
  • Material: Fiberglass
  • Width / OD: 38.00 to 60.00
Twisted Tetraglas® Rope
from Darco Southern, Inc.

Twisted Tetraglas Rope. Twisted Tetraglas Rope is a completely incombustable material capable of withstanding continuous service temperatues up 1000oF. This rope will resist most acids and alkalis and will remain unaffected by solvents and bleaches. Applications include: caulking for oven and... [See More]

  • Features: ChemRes; Flame or Fire Retardant; Thermal Insulation; Waterproof; Weather Resistant; UL
  • Material: Fiberglass
  • Type: Rope or Cordage; Twisted Rope
  • Width / OD: 0.25 to 2.00
Tie Cords & Lacing Tapes
from Carlisle Interconnect Technologies

Individual PTFE (Polytetrafluoroethylene) coated strands of glass yarn braided together to provide superior strength, flex life and temperature resistance. Particularly suitable in severe environments to ease and secure installation and fixing. Typical applications include aerospace harness tying,... [See More]

  • Features: Weather Resistant
  • Material: Fiberglass; Coated / Sized
  • Type: Rope or Cordage; Webbing
  • Width / OD: 0.09 to 3.05