Sleeving / Wrap Glass Fibers and Fiberglass Cloth

8 Results
Heat Resistant Fiberglass Textiles -- HYTEX® 1000
from Mid-Mountain Materials, Inc.

Mid-Mountain manufactures textiles designed for use as thermal seals and barriers for high temperature applications in moderate to severe environments. In 1976, we began manufacturing Channel Tapes and Tadpole Tapes for use as seals in gas fireplaces and pellet stoves. Since then, we have engineered... [See More]

  • Type: Braided; Rope or Cordage; Sleeving or Wraps
  • Thickness: 0.0620 to 0.1250
  • Material: EGlass; Fiberglass
  • Width / OD: 0.12 to 60.00
Heat Resistant Fiberglass Textiles -- HYTEX® 1400
from Mid-Mountain Materials, Inc.

Mid-Mountain manufactures textiles designed for use as thermal seals and barriers for high temperature applications in moderate to severe environments. In 1976, we began manufacturing Channel Tapes and Tadpole Tapes for use as seals in gas fireplaces and pellet stoves. Since then, we have engineered... [See More]

  • Type: Roving or Yarn; Braided; Rope or Cordage; Sleeving or Wraps
  • Thickness: 0.0090 to 0.2500
  • Material: EGlass; Fiberglass
  • Width / OD: 0.12 to 60.00
Heat Resistant Kevlar®-Glass Textiles -- HYTEX® 700
from Mid-Mountain Materials, Inc.

Mid-Mountain manufactures textiles designed for use as thermal seals and barriers for high temperature applications in moderate to severe environments. In 1976, we began manufacturing Channel Tapes and Tadpole Tapes for use as seals in gas fireplaces and pellet stoves. Since then, we have engineered... [See More]

  • Type: Roving or Yarn; Braided; Rope or Cordage; Sleeving or Wraps
  • Thickness: 0.0600 to 0.1250
  • Material: EGlass; Fiberglass
  • Width / OD: 0.06 to 40.00
Ceramic Beads, PFA, Fiberglass Sleeving
from OMEGA Engineering, Inc.

Ceramic Beads, PFA, Fiberglass Sleeving [See More]

  • Type: Sleeving or Wraps
  • Thickness: 0.0200 to 0.1280
  • Material: Mullite; Fiberglass
  • Length: 0.0 to 0.0
Braided Tetraglas® Tubing -- 1/16" Wall
from Darco Southern, Inc.

Braided Tetraglas Tubing. A performance engineered product made from texturized Tetraglas yarn which is braided into a high quality tubing. Recommended as sleeving for copper or aluminum tubing, electrical appliance leads and cables, as well as other conductors to provide thermal and insulation... [See More]

  • Type: Braided; Sleeving or Wraps
  • Width / OD: 0.25 to 5.00
  • Material: Texturized Tetraglas® Yarn; Fiberglass; Coated / Sized (optional feature)
  • Length: 40.0 to 466.7
Flexible Duct Insulation -- Flex-Glas® EQ
from Johns Manville Corp.

Johns Manville Flex-Glas ® EQ Formaldehyde-free ™ flexible duct insulation is manufactured with our HERMax high performance rotary fiberization process and has a bio-based binder made primarily of rapidly renewable plant-based materials. It is a lightweight, highly resilient, fiber glass... [See More]

  • Type: Sleeving or Wraps
  • Thickness: 1.2500 to 2.5000
  • Material: Fiberglass
  • Length: 41.7 to 58.3
AVS Silicone Coated Fiberglass Sleeving -- S-GS-1/2 (100ft)
from AVS Industries

This line of products is available to get the performance advantages of fiberglass and silicone in one product for industrial applications. The attributes are protection from high heat and flame; toughness and abrasion resistance and chemical resistance to many liquids. [See More]

  • Type: Sleeving or Wraps
  • Width / OD: 0.50
  • Material: Fiberglass; Coated / Sized
  • Length: 33.3
Silicone Coated Tetraglas® Tubing
from Darco Southern, Inc.

Our Silicone Coated Knitted and Braided Tetraglas ® Tubing is manufactured from low density, high bulk ?berglass then coated with standard red silicone rubber coating. This product is designed to protect wires, hoses and cables from hazards of high heat and occasional ?ame. [See More]

  • Type: Braided; Sleeving or Wraps
  • Width / OD: 0.38 to 5.00
  • Material: Quartz / Fused Silica; Fiberglass
  • Length: 33.3