Woven Product Glass Fibers and Fiberglass Cloth

22 Results
Heat Resistant Aluminized Textiles -- HYTEX® 1000
from Mid-Mountain Materials, Inc.

Mid-Mountain manufactures textiles designed for use as thermal seals and barriers for high temperature applications in moderate to severe environments. In 1976, we began manufacturing Channel Tapes and Tadpole Tapes for use as seals in gas fireplaces and pellet stoves. Since then, we have engineered... [See More]

  • Type: Rope or Cordage
  • Width / OD: 0.25
  • Material: EGlass; Fiberglass
  • Use Temperature: 1000
Heat Resistant Fiberglass Textiles -- HYTEX® 1000
from Mid-Mountain Materials, Inc.

Mid-Mountain manufactures textiles designed for use as thermal seals and barriers for high temperature applications in moderate to severe environments. In 1976, we began manufacturing Channel Tapes and Tadpole Tapes for use as seals in gas fireplaces and pellet stoves. Since then, we have engineered... [See More]

  • Type: Braided; Rope or Cordage; Sleeving or Wraps
  • Thickness: 0.0620 to 0.1250
  • Material: EGlass; Fiberglass
  • Width / OD: 0.12 to 60.00
Heat Resistant Fiberglass Textiles -- HYTEX® 1400
from Mid-Mountain Materials, Inc.

Mid-Mountain manufactures textiles designed for use as thermal seals and barriers for high temperature applications in moderate to severe environments. In 1976, we began manufacturing Channel Tapes and Tadpole Tapes for use as seals in gas fireplaces and pellet stoves. Since then, we have engineered... [See More]

  • Type: Roving or Yarn; Braided; Rope or Cordage; Sleeving or Wraps
  • Thickness: 0.0090 to 0.2500
  • Material: EGlass; Fiberglass
  • Width / OD: 0.12 to 60.00
Heat Resistant Kevlar®-Glass Textiles -- HYTEX® 700
from Mid-Mountain Materials, Inc.

Mid-Mountain manufactures textiles designed for use as thermal seals and barriers for high temperature applications in moderate to severe environments. In 1976, we began manufacturing Channel Tapes and Tadpole Tapes for use as seals in gas fireplaces and pellet stoves. Since then, we have engineered... [See More]

  • Type: Roving or Yarn; Braided; Rope or Cordage; Sleeving or Wraps
  • Thickness: 0.0600 to 0.1250
  • Material: EGlass; Fiberglass
  • Width / OD: 0.06 to 40.00
Heat Resistant Woven Tadpole Tape -- HYTEX® 1000
from Mid-Mountain Materials, Inc.

Mid-Mountain manufactures textiles designed for use as thermal seals and barriers for high temperature applications in moderate to severe environments. In 1976, we began manufacturing Channel Tapes and Tadpole Tapes for use as seals in gas fireplaces and pellet stoves. Since then, we have engineered... [See More]

  • Type: Rope or Cordage
  • Width / OD: 0.25
  • Material: EGlass; Fiberglass
  • Use Temperature: 1000
Silicone Coated Fiberglass -- ARMATEX SF 37 JETSTAR
from Mid-Mountain Materials, Inc.

ARMATEX® SF 37 Jetstar is designed for use as folding canopies on passenger boarding bridges (air bridges, jet bridges and jetways. With high flexural resistance, this coated fabric is abrasion, weather resistant and has superior strength. In addition, ARMATEX® SF 37 Jetstar meets or exceeds the... [See More]

  • Type: Folding Canopies on Passenger Boarding Bridges
  • Use Temperature: 1000
  • Material: Fiberglass; Coated / Sized
  • Applications: Aerospace; Fire
Silicone Coated Fiberglass -- ARMATEX® SF 10
from Mid-Mountain Materials, Inc.

Mid-Mountain manufactures silicone coated fabrics and tapes comprised of varying substrates coated with silicone rubber compounds. With a continuous use limit of 450 °F • 232 °C, ARMATEX ® Silicone Coated Fabrics and Textiles are engineered for use in environments that require high... [See More]

  • Material: Fiberglass
  • Width / OD: 60.00
  • Thickness: 0.0100
  • Fabric Weight: 339.0
Silicone Coated Fiberglass -- ARMATEX® SF 15
from Mid-Mountain Materials, Inc.

Mid-Mountain manufactures silicone coated fabrics and tapes comprised of varying substrates coated with silicone rubber compounds. With a continuous use limit of 450 °F • 232 °C, ARMATEX ® Silicone Coated Fabrics and Textiles are engineered for use in environments that require high... [See More]

  • Material: Fiberglass
  • Width / OD: 60.00
  • Thickness: 0.0160
  • Fabric Weight: 610.2
Silicone Coated Fiberglass -- ARMATEX® SF 17 Industrial
from Mid-Mountain Materials, Inc.

Mid-Mountain manufactures silicone coated fabrics and tapes comprised of varying substrates coated with silicone rubber compounds. With a continuous use limit of 450 °F • 232 °C, ARMATEX ® Silicone Coated Fabrics and Textiles are engineered for use in environments that require high... [See More]

  • Material: Fiberglass
  • Width / OD: 60.00
  • Thickness: 0.0160
  • Fabric Weight: 542.4
Silicone Coated Fiberglass -- ARMATEX® SF 8
from Mid-Mountain Materials, Inc.

Mid-Mountain manufactures silicone coated fabrics and tapes comprised of varying substrates coated with silicone rubber compounds. With a continuous use limit of 450 °F • 232 °C, ARMATEX ® Silicone Coated Fabrics and Textiles are engineered for use in environments that require high... [See More]

  • Material: Fiberglass
  • Width / OD: 38.00 to 60.00
  • Thickness: 0.0080
  • Fabric Weight: 271.2
Silicone Coated Fiberglass -- ARMATEX® SILVERSTAR 10
from Mid-Mountain Materials, Inc.

ARMATEX ® SILVERSTAR 10 SILICONE COATED FIBERGLASS is comprised of a strong, flexible woven fiberglass fabric impregnated both sides with premium silicone rubber to a finished weight of 10 ounces per square yard. With increased thermal properties,. ARMATEX ® SILVERSTAR SILICONE COATED... [See More]

  • Material: EGlass; Fiberglass; Coated / Sized
  • Width / OD: 38.00
  • Thickness: 0.0080
  • Fabric Weight: 339.0
Woven Fiberglass with Polymer Coating -- ARMATEX® NF 14 CARGO TEX
from Mid-Mountain Materials, Inc.

Safety in the cargo bay of an airplane is a large part of passenger safety. The very real risk of sudden fires known to break out in cargo holds requires a solution for passenger safety. In response to this risk, Mid-Mountain developed ARMATEX® NF 14 Cargo Tex, a fire-resistant coated fabric... [See More]

  • Type: Smoke Curtains and Liner Fabric for Cargo Bays
  • Applications: Aerospace; Fire
  • Material: Fiberglass; Coated / Sized
  • Features: Weather Resistant
ARC-TEX™ Welding Blanket -- WB AT Series
from Steel Guard Safety Corp.

Protect yourself & your equipment from dangerous welding, high-heat, & cutting applications. Provide protection from extreme heat up to 2000 Degrees. SteelGuard Safety ™s welding blankets made from fiberglass, and silica yarn materials provide ideal protection in a variety of high... [See More]

  • Type: Fibers or Monofilaments; Roving or Yarn; Blanket or Batt
  • Width / OD: 36.00 to 72.00
  • Material: Fiberglass, High Texture Silica Yarn; Quartz / Fused Silica; Fiberglass
  • Fabric Weight: 1147.1
Silicone Impregnated Tetraglas® -- Cloth, Style 15
from Darco Southern, Inc.

Silicone Impregnated Tetraglas ® Cloth. General Description: A fiberglass base cloth impregnated with silicone both sides. Base cloth service temperature is 1000F (560C) and Silicone impregnation service temperature is 500F (260C). Typical applications for Styles 15 are: welding blanket,... [See More]

  • Material: Quartz / Fused Silica; Fiberglass; Coated / Sized
  • Width / OD: 60.00
  • Thickness: 0.0150
  • Fabric Weight: 508.5
AVS Coated Fiberglass Fabric -- Silrub 1715-2 (40in)
from AVS Industries

AVS Fiberglass Fabrics in greige (GR) and heat treated (HT) are available in foil/film laminated and rubber polymer coated forms. Intermittent thermal capability for the base fiberglass fabric is 1000°F (538°C). If exposed to high temperature 600°F (315°C) to 1000°F (538°C) for an extended period of... [See More]

  • Material: Fiberglass; Coated / Sized
  • Width / OD: 40.00
  • Thickness: 0.0180
  • Fabric Weight: 576.3
RED SPARK™ Welding Blanket -- WB RS Series
from Steel Guard Safety Corp.

Protect yourself & your equipment from dangerous welding, high-heat, & cutting applications. Provide protection from extreme heat up to 2000 Degrees. SteelGuard Safety ™s welding blankets made from fiberglass, and silica yarn materials provide ideal protection in a variety of high... [See More]

  • Type: Fibers or Monofilaments; Blanket or Batt
  • Width / OD: 36.00 to 72.00
  • Material: Coated Silicone Fiberglass; Fiberglass
  • Fabric Weight: 1048.8
Tetraglas® Cloth -- 2025-9383
from Darco Southern, Inc.

Applications include: welding blankets and curtains, ?re blankets, expansion joints, insulation pad covers and gasketing products, and a wide variety of specialty products. [See More]

  • Material: Fiberglass
  • Width / OD: 40.00 to 60.00
  • Thickness: 0.0350
  • Fabric Weight: 627.1
FLXGLAS HT Treated Plain Weave Fabric -- HT2025H
from AVS Industries

FLXGLAS HT is a special inorganic treated premium grade fiberglass fabric designed for continuous high temperature applications that exceed the 900°F (485°C) limitation for standard fiberglass fabric. FLXGLAS HT fabrics withstand temperature extremes of up to 1300°F (700°C), with no significant... [See More]

  • Material: Fiberglass
  • Width / OD: 60.00
  • Thickness: 0.0300
  • Fabric Weight: 610.2
SLAG-SHIELD™ Welding Blanket -- WB SS Series
from Steel Guard Safety Corp.

Protect yourself & your equipment from dangerous welding, high-heat, & cutting applications. Provide protection from extreme heat up to 2000 Degrees. SteelGuard Safety ™s welding blankets made from fiberglass, and silica yarn materials provide ideal protection in a variety of high... [See More]

  • Type: Fibers or Monofilaments; Blanket or Batt
  • Width / OD: 36.00 to 72.00
  • Material: Coated Heavy Acrylic Fiberglass; Fiberglass
  • Fabric Weight: 917.7
Welding Blankets & Curtains -- Tetraglas® Style 60
from Darco Southern, Inc.

(.065 THICK) is manufactured from texturized ?berglass yarns. Tetraglas ® blankets will withstand temperatures to 1000 °F in continuous service. [See More]

  • Material: Fiberglass
  • Use Temperature: 1000
  • Thickness: 0.0650
  • Applications: Fire; OEM
WELD ARMOR™ Welding Blanket -- WB WA Series
from Steel Guard Safety Corp.

Protect yourself & your equipment from dangerous welding, high-heat, & cutting applications. Provide protection from extreme heat up to 2000 Degrees. SteelGuard Safety ™s welding blankets made from fiberglass, and silica yarn materials provide ideal protection in a variety of high... [See More]

  • Type: Fibers or Monofilaments; Blanket or Batt
  • Width / OD: 36.00 to 72.00
  • Material: Uncoated Heat Cleaned Fiberglass; Fiberglass
  • Fabric Weight: 622.7 to 786.6
WHITE SPARK™ Welding Blanket -- WB WS Series
from Steel Guard Safety Corp.

Protect yourself & your equipment from dangerous welding, high-heat, & cutting applications. Provide protection from extreme heat up to 2000 Degrees. SteelGuard Safety ™s welding blankets made from fiberglass, and silica yarn materials provide ideal protection in a variety of high... [See More]

  • Type: Fibers or Monofilaments; Roving or Yarn; Blanket or Batt
  • Width / OD: 36.00 to 72.00
  • Material: Uncoated, Amorphous Silica Yarn; Quartz / Fused Silica; Fiberglass
  • Fabric Weight: 524.4 to 1147.1