Automotive / Transportation Glass Fibers and Fiberglass Cloth

6 Results
ManniGlas® 1200 Mid Range Temperature Wet Laid Glass Fiber Nonwoven
from Lydall Performance Materials

ManniGlas ® 1200 is our premium grade, non-respirable, low cost. alternative to silicone and ceramic fiber gasketing materials. It. also excels in applications requiring superior thermal resistance. where space is limited. Features/Advantages. • Made from premium grade, non-respirable,... [See More]

  • Applications: Automotive / Transportation; Fire; OEM; HVAC
  • Thickness: 0.0150 to 0.1250
  • Material: Fiberglass
  • Width / OD: 2.00 to 104.00
Die Cut Needle Mat Thermal Insulation
from JBC Technologies, Inc.

Available in a variety of thicknesses and densities, needled mats are ideal non-woven products for thermal insulation in appliances, boilers, air conditioners, automotive, and other applications that require insulation that can withstand high heat. They are soft, compressible, binder free, asbestos... [See More]

  • Applications: Automotive / Transportation; Fire; HVAC; Appliances, Boilers
  • Use Temperature: ? to 1832
  • Material: EGlass; SGlass; Fiberglass
  • Features: Flame or Fire Retardant; Thermal Insulation
ThermaCool® TF Series Thermally Conductive Silicon Coated Fabric -- TF407
from Saint-Gobain Tape Solutions

Thermally Conductive Silicone Coated Fabrics Thermacool ® Coated Fabrics offer high temperature resistance and conformability as a low cost heat sink gasket. [See More]

  • Applications: Automotive / Transportation; Electrical; Medical; Military, Computers. Electrical Insulation
  • Thickness: 0.0070
  • Material: Silicon-coated; Fiberglass; Coated / Sized
  • Use Temperature: -80 to 400
Tetraglas® Needled Blanket -- 1/4"
from Darco Southern, Inc.

Tetraglas ® Needled Blanket is manufactured from 100% non-woven E-type ?berglass textile ?bers. It is used in a variety of applications and speci?cally designed for use in aerospace, automotive, construction and industrial applications. Speci?c applications include: removable pads, furnace and... [See More]

  • Applications: Aerospace; Automotive / Transportation; Fire; OEM
  • Material: EGlass; Fiberglass
  • Type: Blanket or Batt
  • Thickness: 0.2500
AVS Coated Fiberglass Fabric -- Silrub 1715-2 (40in)
from AVS Industries

AVS Fiberglass Fabrics in greige (GR) and heat treated (HT) are available in foil/film laminated and rubber polymer coated forms. Intermittent thermal capability for the base fiberglass fabric is 1000°F (538°C). If exposed to high temperature 600°F (315°C) to 1000°F (538°C) for an extended period of... [See More]

  • Applications: Automotive / Transportation; Hot Work and Vertical Spark Protection
  • Thickness: 0.0180
  • Material: Fiberglass; Coated / Sized
  • Width / OD: 40.00
Twisted Tetraglas® Rope
from Darco Southern, Inc.

Twisted Tetraglas Rope. Twisted Tetraglas Rope is a completely incombustable material capable of withstanding continuous service temperatues up 1000oF. This rope will resist most acids and alkalis and will remain unaffected by solvents and bleaches. Applications include: caulking for oven and... [See More]

  • Applications: Apparel; Architectural or Construction; Automotive / Transportation; Impact Absorption or Bulletproof; Fire; OEM
  • Material: Fiberglass
  • Type: Rope or Cordage; Twisted Rope
  • Width / OD: 0.25 to 2.00