Quartz / Fused Silica Glass Fibers and Fiberglass Cloth

5 Results
Low Biopersistence Thermal Insulation Paper -- CERMEX® PR1800SW
from Mid-Mountain Materials, Inc.

Mid-Mountain offers a complete line of high-temperature resistant insulating materials designed to perform in a variety of applications. CERMEX ® Thermal Insulation Blankets and Papers have low thermal conductivity, low heat storage, and range in service temperature from 1000 °F • 538... [See More]

  • Material: Quartz / Fused Silica; EGlass; Fiberglass
  • Width / OD: 12.00 to 48.00
  • Thickness: 0.1250 to 0.2500
  • Use Temperature: 1832
Silicone Coated Tetraglas® Tubing
from Darco Southern, Inc.

Our Silicone Coated Knitted and Braided Tetraglas ® Tubing is manufactured from low density, high bulk ?berglass then coated with standard red silicone rubber coating. This product is designed to protect wires, hoses and cables from hazards of high heat and occasional ?ame. [See More]

  • Material: Quartz / Fused Silica; Fiberglass
  • Width / OD: 0.38 to 5.00
  • Type: Braided; Sleeving or Wraps
  • Length: 33.3
ARC-TEX™ Welding Blanket -- WB AT Series
from Steel Guard Safety Corp.

Protect yourself & your equipment from dangerous welding, high-heat, & cutting applications. Provide protection from extreme heat up to 2000 Degrees. SteelGuard Safety ™s welding blankets made from fiberglass, and silica yarn materials provide ideal protection in a variety of high... [See More]

  • Material: Fiberglass, High Texture Silica Yarn; Quartz / Fused Silica; Fiberglass
  • Width / OD: 36.00 to 72.00
  • Type: Fibers or Monofilaments; Roving or Yarn; Blanket or Batt
  • Fabric Weight: 1147.1
Silicone Impregnated Tetraglas® -- Cloth, Style 15
from Darco Southern, Inc.

Silicone Impregnated Tetraglas ® Cloth. General Description: A fiberglass base cloth impregnated with silicone both sides. Base cloth service temperature is 1000F (560C) and Silicone impregnation service temperature is 500F (260C). Typical applications for Styles 15 are: welding blanket,... [See More]

  • Material: Quartz / Fused Silica; Fiberglass; Coated / Sized
  • Width / OD: 60.00
  • Thickness: 0.0150
  • Fabric Weight: 508.5
WHITE SPARK™ Welding Blanket -- WB WS Series
from Steel Guard Safety Corp.

Protect yourself & your equipment from dangerous welding, high-heat, & cutting applications. Provide protection from extreme heat up to 2000 Degrees. SteelGuard Safety ™s welding blankets made from fiberglass, and silica yarn materials provide ideal protection in a variety of high... [See More]

  • Material: Uncoated, Amorphous Silica Yarn; Quartz / Fused Silica; Fiberglass
  • Width / OD: 36.00 to 72.00
  • Type: Fibers or Monofilaments; Roving or Yarn; Blanket or Batt
  • Fabric Weight: 524.4 to 1147.1