Coated / Sized Glass Fibers and Fiberglass Cloth

25 Results
Fire Protective Fiberglass Fabrics - SF2-12 NF -- ARMATEX® SIF 24
from Mid-Mountain Materials, Inc.

Mid-Mountain manufactures flexible, coated fabrics for use as fire protective materials in applications such as air cargo covers, fire doors, smoke barriers and construction protective barriers. ARMATEX ® SIF Coated Fabrics are manufactured with a fiberglass fabric coated one side with an... [See More]

  • Material: Fiberglass; Coated / Sized
  • Applications: Fire
  • Use Temperature: 1000
  • Features: Thermal Insulation
Fire Protective Fiberglass Fabrics SF 10-NF -- ARMATEX® SIF 28
from Mid-Mountain Materials, Inc.

Mid-Mountain manufactures flexible, coated fabrics for use as fire protective materials in applications such as air cargo covers, fire doors, smoke barriers and construction protective barriers. ARMATEX ® SIF Coated Fabrics are manufactured with a fiberglass fabric coated one side with an... [See More]

  • Material: Fiberglass; Coated / Sized
  • Applications: Fire
  • Use Temperature: 676
  • Features: Thermal Insulation
Silicone Coated Fiberglass -- ARMATEX SF 37 JETSTAR
from Mid-Mountain Materials, Inc.

ARMATEX® SF 37 Jetstar is designed for use as folding canopies on passenger boarding bridges (air bridges, jet bridges and jetways. With high flexural resistance, this coated fabric is abrasion, weather resistant and has superior strength. In addition, ARMATEX® SF 37 Jetstar meets or exceeds the... [See More]

  • Type: Folding Canopies on Passenger Boarding Bridges
  • Use Temperature: 1000
  • Material: Fiberglass; Coated / Sized
  • Applications: Aerospace; Fire
Silicone Coated Fiberglass -- ARMATEX® SILVERSTAR 10
from Mid-Mountain Materials, Inc.

ARMATEX ® SILVERSTAR 10 SILICONE COATED FIBERGLASS is comprised of a strong, flexible woven fiberglass fabric impregnated both sides with premium silicone rubber to a finished weight of 10 ounces per square yard. With increased thermal properties,. ARMATEX ® SILVERSTAR SILICONE COATED... [See More]

  • Material: EGlass; Fiberglass; Coated / Sized
  • Width / OD: 38.00
  • Thickness: 0.0080
  • Fabric Weight: 339.0
Woven Fiberglass with Polymer Coating -- ARMATEX® NF 14 CARGO TEX
from Mid-Mountain Materials, Inc.

Safety in the cargo bay of an airplane is a large part of passenger safety. The very real risk of sudden fires known to break out in cargo holds requires a solution for passenger safety. In response to this risk, Mid-Mountain developed ARMATEX® NF 14 Cargo Tex, a fire-resistant coated fabric... [See More]

  • Type: Smoke Curtains and Liner Fabric for Cargo Bays
  • Applications: Aerospace; Fire
  • Material: Fiberglass; Coated / Sized
  • Features: Weather Resistant
AVS Coated Fiberglass Fabric -- Silrub 1715-2 (40in)
from AVS Industries

AVS Fiberglass Fabrics in greige (GR) and heat treated (HT) are available in foil/film laminated and rubber polymer coated forms. Intermittent thermal capability for the base fiberglass fabric is 1000°F (538°C). If exposed to high temperature 600°F (315°C) to 1000°F (538°C) for an extended period of... [See More]

  • Material: Fiberglass; Coated / Sized
  • Width / OD: 40.00
  • Thickness: 0.0180
  • Fabric Weight: 576.3
ThermaCool® TF Series Thermally Conductive Silicon Coated Fabric -- TF407
from Saint-Gobain Tape Solutions

Thermally Conductive Silicone Coated Fabrics Thermacool ® Coated Fabrics offer high temperature resistance and conformability as a low cost heat sink gasket. [See More]

  • Material: Silicon-coated; Fiberglass; Coated / Sized
  • Use Temperature: -80 to 400
  • Thickness: 0.0070
  • Thermal Conductivity: 0.90
Tie Cords & Lacing Tapes
from Carlisle Interconnect Technologies

Individual PTFE (Polytetrafluoroethylene) coated strands of glass yarn braided together to provide superior strength, flex life and temperature resistance. Particularly suitable in severe environments to ease and secure installation and fixing. Typical applications include aerospace harness tying,... [See More]

  • Type: Rope or Cordage; Webbing
  • Width / OD: 0.09 to 3.05
  • Material: Fiberglass; Coated / Sized
  • Use Temperature: -103 to 572
Silicone Impregnated Tetraglas® -- Cloth, Style 15
from Darco Southern, Inc.

Silicone Impregnated Tetraglas ® Cloth. General Description: A fiberglass base cloth impregnated with silicone both sides. Base cloth service temperature is 1000F (560C) and Silicone impregnation service temperature is 500F (260C). Typical applications for Styles 15 are: welding blanket,... [See More]

  • Material: Quartz / Fused Silica; Fiberglass; Coated / Sized
  • Width / OD: 60.00
  • Thickness: 0.0150
  • Fabric Weight: 508.5
PTFE Coated Fiberglass Fabrics -- 22-10
from Lanmar, Inc.

This is the most universally used grade of PTFE fabric providing a smooth surface and excellent release properties. Typical applications include heat sealing, hot plate covers, release sheets, gaskets and liners for chutes and platens. [See More]

  • Material: Fiberglass; Coated / Sized
  • Width / OD: 37.50
  • Thickness: 0.0100
  • Use Temperature: -400 to 600
AVS Silicone Coated Fiberglass Sleeving -- S-GS-1/2 (100ft)
from AVS Industries

This line of products is available to get the performance advantages of fiberglass and silicone in one product for industrial applications. The attributes are protection from high heat and flame; toughness and abrasion resistance and chemical resistance to many liquids. [See More]

  • Type: Sleeving or Wraps
  • Width / OD: 0.50
  • Material: Fiberglass; Coated / Sized
  • Length: 33.3
Tadpole Tape -- Vermiculite Coated, Inconel Mesh Core
from Darco Southern, Inc.

For applications of 1600oF. [See More]

  • Type: Webbing; Tadpole Tape
  • Width / OD: 1.00 to 3.00
  • Material: Fiberglass; Coated / Sized
  • Length: 16.7 to 33.3
PTFE Coated Fiberglass Fabrics -- 22-11
from Lanmar, Inc.

This is the most universally used grade of PTFE fabric providing a smooth surface and excellent release properties. Typical applications include heat sealing, hot plate covers, release sheets, gaskets and liners for chutes and platens. [See More]

  • Material: Fiberglass; Coated / Sized
  • Width / OD: 37.50
  • Thickness: 0.0110
  • Use Temperature: -400 to 600
Tadpole Tape -- Vermiculite Coated, Rope Core
from Darco Southern, Inc.

Manufactured from Tetraglas ® cloth with friction coating of natural or SBR rubber which is formed over core material of Tetraglas ® rope providing a resilient, non-absorbent gasketing material for service against steam, air, water and gases to 550 °F. [See More]

  • Type: Rope or Cordage; Webbing; Tadpole Tape
  • Width / OD: 1.00 to 3.00
  • Material: Fiberglass; Coated / Sized
  • Length: 16.7 to 33.3
PTFE Coated Fiberglass Fabrics -- 22-13
from Lanmar, Inc.

This is the most universally used grade of PTFE fabric providing a smooth surface and excellent release properties. Typical applications include heat sealing, hot plate covers, release sheets, gaskets and liners for chutes and platens. [See More]

  • Material: Fiberglass; Coated / Sized
  • Width / OD: 37.50
  • Thickness: 0.0130
  • Use Temperature: -400 to 600
Tetraglas® Vermiculite Coated Cloth -- 2025
from Darco Southern, Inc.

Manufactured of texturized ?berglass yarns then coated with Vermiculite (a 100% inorganic dispersion), Vermiculite Coated Tetraglas ® Cloth will withstand temperatures of 1500 °F with excursions to 2000 °F. This product is an excellent choice for welding curtains and blankets,... [See More]

  • Material: Fiberglass; Coated / Sized
  • Width / OD: 40.00 to 60.00
  • Thickness: 0.0320
  • Fabric Weight: 610.2
PTFE Coated Fiberglass Fabrics -- 22-20
from Lanmar, Inc.

This is the most universally used grade of PTFE fabric providing a smooth surface and excellent release properties. Typical applications include heat sealing, hot plate covers, release sheets, gaskets and liners for chutes and platens. [See More]

  • Material: Fiberglass; Coated / Sized
  • Width / OD: 37.50
  • Thickness: 0.0200
  • Use Temperature: -400 to 600
PTFE Coated Fiberglass Fabrics -- 22-3
from Lanmar, Inc.

This is the most universally used grade of PTFE fabric providing a smooth surface and excellent release properties. Typical applications include heat sealing, hot plate covers, release sheets, gaskets and liners for chutes and platens. [See More]

  • Material: Fiberglass; Coated / Sized
  • Width / OD: 37.50
  • Thickness: 0.0030
  • Use Temperature: -400 to 600
PTFE Coated Fiberglass Fabrics -- 22-4
from Lanmar, Inc.

This is the most universally used grade of PTFE fabric providing a smooth surface and excellent release properties. Typical applications include heat sealing, hot plate covers, release sheets, gaskets and liners for chutes and platens. [See More]

  • Material: Fiberglass; Coated / Sized
  • Width / OD: 37.50
  • Thickness: 0.0040
  • Use Temperature: -400 to 600
PTFE Coated Fiberglass Fabrics -- 22-5
from Lanmar, Inc.

This is the most universally used grade of PTFE fabric providing a smooth surface and excellent release properties. Typical applications include heat sealing, hot plate covers, release sheets, gaskets and liners for chutes and platens. [See More]

  • Material: Fiberglass; Coated / Sized
  • Width / OD: 40.00
  • Thickness: 0.0050
  • Use Temperature: -400 to 600
PTFE Coated Fiberglass Fabrics -- 22-6
from Lanmar, Inc.

This is the most universally used grade of PTFE fabric providing a smooth surface and excellent release properties. Typical applications include heat sealing, hot plate covers, release sheets, gaskets and liners for chutes and platens. [See More]

  • Material: Fiberglass; Coated / Sized
  • Width / OD: 40.00
  • Thickness: 0.0060
  • Use Temperature: -400 to 600
PTFE Coated Fiberglass Fabrics -- 22-8
from Lanmar, Inc.

This is the most universally used grade of PTFE fabric providing a smooth surface and excellent release properties. Typical applications include heat sealing, hot plate covers, release sheets, gaskets and liners for chutes and platens. [See More]

  • Material: Fiberglass; Coated / Sized
  • Width / OD: 37.50
  • Thickness: 0.0080
  • Use Temperature: -400 to 600
PTFE Coated Fiberglass Fabrics -- 33-10
from Lanmar, Inc.

A slightly lighter PTFE coating yields pronounced surface weave texture for applications that don â € ™t require extreme heat or resistance to chemicals. [See More]

  • Material: Fiberglass; Coated / Sized
  • Width / OD: 37.50
  • Thickness: 0.0100
  • Use Temperature: -400 to 600
PTFE Coated Fiberglass Fabrics -- 33-3
from Lanmar, Inc.

A slightly lighter PTFE coating yields pronounced surface weave texture for applications that don â € ™t require extreme heat or resistance to chemicals. [See More]

  • Material: Fiberglass; Coated / Sized
  • Width / OD: 37.50
  • Thickness: 0.0030
  • Use Temperature: -400 to 600
PTFE Coated Fiberglass Fabrics -- 33-5
from Lanmar, Inc.

A slightly lighter PTFE coating yields pronounced surface weave texture for applications that don â € ™t require extreme heat or resistance to chemicals. [See More]

  • Material: Fiberglass; Coated / Sized
  • Width / OD: 40.00
  • Thickness: 0.0050
  • Use Temperature: -400 to 600