Flame Retardant Glass Fibers and Fiberglass Cloth
from Lydall Performance Materials
ManniGlas ® 1200 is our premium grade, non-respirable, low cost. alternative to silicone and ceramic fiber gasketing materials. It. also excels in applications requiring superior thermal resistance. where space is limited. Features/Advantages. • Made from premium grade, non-respirable,... [See More]
- Features: Chemical Bond/Binder Addition; Flame or Fire Retardant; Thermal Insulation
- Thickness: 0.0150 to 0.1250
- Material: Fiberglass
- Width / OD: 2.00 to 104.00
from Darco Southern, Inc.
Tetraglas ® Needled Blanket is manufactured from 100% non-woven E-type ?berglass textile ?bers. It is used in a variety of applications and speci?cally designed for use in aerospace, automotive, construction and industrial applications. Speci?c applications include: removable pads, furnace and... [See More]
- Features: Flame or Fire Retardant; Thermal Insulation
- Material: EGlass; Fiberglass
- Type: Blanket or Batt
- Thickness: 0.2500
from Saint-Gobain Tape Solutions
Thermally Conductive Silicone Coated Fabrics Thermacool ® Coated Fabrics offer high temperature resistance and conformability as a low cost heat sink gasket. [See More]
- Features: Dielectric Insulation; Flame or Fire Retardant; Thermal Insulation; UL
- Thickness: 0.0070
- Material: Silicon-coated; Fiberglass; Coated / Sized
- Use Temperature: -80 to 400
from Steel Guard Safety Corp.
Protect yourself & your equipment from dangerous welding, high-heat, & cutting applications. Provide protection from extreme heat up to 2000 Degrees. SteelGuard Safety ™s welding blankets made from fiberglass, and silica yarn materials provide ideal protection in a variety of high... [See More]
- Features: Flame or Fire Retardant; Thermal Insulation
- Material: Fiberglass, High Texture Silica Yarn; Quartz / Fused Silica; Fiberglass
- Type: Fibers or Monofilaments; Roving or Yarn; Blanket or Batt
- Width / OD: 36.00 to 72.00
from Johns Manville Corp.
Johns Manville Microlite ® Standard is a duct wrap made from flame attenuated glass fibers that delivers a high tensile strength core for improved handling and easy installation. It is available in plain or vinyl faced options and can be used where a vapor barrier is not required. This product... [See More]
- Features: Acoustic Insulation; Flame or Fire Retardant; Thermal Insulation; UL
- Material: Fiberglass
- Type: Blanket or Batt
- Thickness: 1.0000 to 3.0000
from Owens Corning
Absorbs noise and reduces popping noises caused by expansion, contraction and vibrations. Assured thermal R-value performance. Bacterial and fungal growth resistant. Thermal/acoustical insulation board plus jacket forms a single component duct system, thus reducing inspection time. [See More]
- Features: Acoustic Insulation; Flame or Fire Retardant; Thermal Insulation; UL
- Thickness: 1.0000 to 2.0000
- Material: Fiberglass
- Use Temperature: 150 to 250
from JBC Technologies, Inc.
Available in a variety of thicknesses and densities, needled mats are ideal non-woven products for thermal insulation in appliances, boilers, air conditioners, automotive, and other applications that require insulation that can withstand high heat. They are soft, compressible, binder free, asbestos... [See More]
- Features: Flame or Fire Retardant; Thermal Insulation
- Use Temperature: ? to 1832
- Material: EGlass; SGlass; Fiberglass
- Applications: Automotive / Transportation; Fire; HVAC; Appliances, Boilers
from Darco Southern, Inc.
Twisted Tetraglas Rope. Twisted Tetraglas Rope is a completely incombustable material capable of withstanding continuous service temperatues up 1000oF. This rope will resist most acids and alkalis and will remain unaffected by solvents and bleaches. Applications include: caulking for oven and... [See More]
- Features: ChemRes; Flame or Fire Retardant; Thermal Insulation; Waterproof; Weather Resistant; UL
- Material: Fiberglass
- Type: Rope or Cordage; Twisted Rope
- Width / OD: 0.25 to 2.00
from Steel Guard Safety Corp.
Protect yourself & your equipment from dangerous welding, high-heat, & cutting applications. Provide protection from extreme heat up to 2000 Degrees. SteelGuard Safety ™s welding blankets made from fiberglass, and silica yarn materials provide ideal protection in a variety of high... [See More]
- Features: Flame or Fire Retardant; Thermal Insulation
- Material: Coated Silicone Fiberglass; Fiberglass
- Type: Fibers or Monofilaments; Blanket or Batt
- Width / OD: 36.00 to 72.00
from Johns Manville Corp.
Microlite ® XG ™ Formaldehyde-free ™ duct wrap insulation is a light weight, highly resilient, blanket-type thermal and acoustical insulation made of glass fibers, bonded with a white, formaldehyde-free resin. Microlite XG Formaldehyde-free ™ insulation is available in a... [See More]
- Features: Acoustic Insulation; Flame or Fire Retardant; Thermal Insulation; UL
- Material: Fiberglass
- Type: Blanket or Batt
- Thickness: 1.5000 to 3.0000
from Owens Corning
Outstanding thermal and acoustical performance. Absorbs noise within the duct that helps create quiet and comfortable environments. Tough, abuse-resistant surface. Cleanable surface, bacterial and fungal growth resistant. [See More]
- Features: Acoustic Insulation; Flame or Fire Retardant; Thermal Insulation; UL
- Thickness: 1.0000 to 2.0000
- Material: Fiberglass
- Use Temperature: 250
from Steel Guard Safety Corp.
Protect yourself & your equipment from dangerous welding, high-heat, & cutting applications. Provide protection from extreme heat up to 2000 Degrees. SteelGuard Safety ™s welding blankets made from fiberglass, and silica yarn materials provide ideal protection in a variety of high... [See More]
- Features: Flame or Fire Retardant; Thermal Insulation
- Material: Coated Heavy Acrylic Fiberglass; Fiberglass
- Type: Fibers or Monofilaments; Blanket or Batt
- Width / OD: 36.00 to 72.00
from Johns Manville Corp.
Johns Manville Microlite ® EQ Formaldehyde-free ™ duct wrap insulation is a lightweight, blanket-type insulation with an FSK facing for superior thermal and condensation control. It is recommended for HVAC system exteriors or surfaces where design parameters prohibit the use of liner or... [See More]
- Features: Acoustic Insulation; Flame or Fire Retardant; Thermal Insulation; UL
- Material: Fiberglass
- Type: Blanket or Batt
- Thickness: 1.5000 to 3.0000