Architectural / Construction Glass Fibers and Fiberglass Cloth

22 Results
Silicone Impregnated Tetraglas® -- Cloth, Style 15
from Darco Southern, Inc.

Silicone Impregnated Tetraglas ® Cloth. General Description: A fiberglass base cloth impregnated with silicone both sides. Base cloth service temperature is 1000F (560C) and Silicone impregnation service temperature is 500F (260C). Typical applications for Styles 15 are: welding blanket,... [See More]

  • Applications: Architectural or Construction; Chemical; Fire; OEM; Expansion Joints, Gasketing Products
  • Thickness: 0.0150
  • Material: Quartz / Fused Silica; Fiberglass; Coated / Sized
  • Width / OD: 60.00
Duct Wrap Insulation (fiber glass) -- Microlite® Standard
from Johns Manville Corp.

Johns Manville Microlite ® Standard is a duct wrap made from flame attenuated glass fibers that delivers a high tensile strength core for improved handling and easy installation. It is available in plain or vinyl faced options and can be used where a vapor barrier is not required. This product... [See More]

  • Applications: Architectural or Construction; HVAC
  • Material: Fiberglass
  • Type: Blanket or Batt
  • Thickness: 1.0000 to 3.0000
Acoustic Fiberglass Batts for Noise Control
from Owens Corning

Owens Corning QuietZone® Acoustic Batts with PureFiber® Technology are acoustically designed to control noise transmission between rooms, absorbing sound vibrations within the wall cavity to control noise in your home. They provide excellent in-place acoustical performance, and are as easy to... [See More]

  • Applications: Architectural or Construction
  • Thickness: 3.5000 to 5.5000
  • Material: Fiberglass
  • Width / OD: 15.00 to 23.25
Tetraglas® Vermiculite Coated Cloth -- 2025
from Darco Southern, Inc.

Manufactured of texturized ?berglass yarns then coated with Vermiculite (a 100% inorganic dispersion), Vermiculite Coated Tetraglas ® Cloth will withstand temperatures of 1500 °F with excursions to 2000 °F. This product is an excellent choice for welding curtains and blankets,... [See More]

  • Applications: Architectural or Construction; Chemical; Fire; OEM; Expansion Joints, Gasketing Products
  • Thickness: 0.0320
  • Material: Fiberglass; Coated / Sized
  • Width / OD: 40.00 to 60.00
Duct Wrap Insulation (fiber glass) -- Microlite® XG™
from Johns Manville Corp.

Microlite ® XG ™ Formaldehyde-free ™ duct wrap insulation is a light weight, highly resilient, blanket-type thermal and acoustical insulation made of glass fibers, bonded with a white, formaldehyde-free resin. Microlite XG Formaldehyde-free ™ insulation is available in a... [See More]

  • Applications: Architectural or Construction; HVAC
  • Material: Fiberglass
  • Type: Blanket or Batt
  • Thickness: 1.5000 to 3.0000
Insulation for Flexible Duct
from Owens Corning

Owens Corning EcoTouch insulation for flexible duct is a lightweight, flexible, resilient thermal and acoustical insulation made of inorganic glass fibers bonded with a thermosetting resin. [See More]

  • Applications: Architectural or Construction
  • Thickness: 1.2500 to 2.3750
  • Material: Fiberglass
  • Length: 33.3 to 50.0
Twisted Tetraglas® Rope
from Darco Southern, Inc.

Twisted Tetraglas Rope. Twisted Tetraglas Rope is a completely incombustable material capable of withstanding continuous service temperatues up 1000oF. This rope will resist most acids and alkalis and will remain unaffected by solvents and bleaches. Applications include: caulking for oven and... [See More]

  • Applications: Apparel; Architectural or Construction; Automotive / Transportation; Impact Absorption or Bulletproof; Fire; OEM
  • Material: Fiberglass
  • Type: Rope or Cordage; Twisted Rope
  • Width / OD: 0.25 to 2.00
Duct Wrap Insulation -- Microlite® EQ
from Johns Manville Corp.

Johns Manville Microlite ® EQ Formaldehyde-free ™ duct wrap insulation is a lightweight, blanket-type insulation with an FSK facing for superior thermal and condensation control. It is recommended for HVAC system exteriors or surfaces where design parameters prohibit the use of liner or... [See More]

  • Applications: Architectural or Construction; HVAC
  • Material: Fiberglass
  • Type: Blanket or Batt
  • Thickness: 1.5000 to 3.0000
R-13 Fiberglass Insulation
from Owens Corning

Homeowners find EcoTouch® PINK® FIBERGLAS ™ Insulation with PureFiber® Technology fast and easy to install. In addition, EcoTouch® insulation: delivers comfort - helps homes stay cooler in the summer and warmer in the winter. Will reduce monthly heating and cooling costs for the life of the... [See More]

  • Applications: Architectural or Construction
  • Thickness: 3.5000
  • Material: Fiberglass
  • Width / OD: 15.00 to 48.00
External Duct Insulation -- 800 Series Spin-Glas®
from Johns Manville Corp.

Johns Manville 800 Series Spin-Glas ® equipment and external duct insulation provides a broad range of solutions to meet your unique application needs. The breadth and depth of our product availability includes plain, FSK or AP faced board, where the facing acts as a vapor retarder. You can be... [See More]

  • Applications: Architectural or Construction; HVAC
  • Material: Fiberglass
  • Type: Blanket or Batt
  • Thickness: 1.0000 to 4.0000
R-15 Fiberglass Insulation
from Owens Corning

Homeowners find EcoTouch® PINK® FIBERGLAS ™ Insulation with PureFiber® Technology fast and easy to install. In addition, EcoTouch® insulation: delivers comfort - helps homes stay cooler in the summer and warmer in the winter. Will reduce monthly heating and cooling costs for the life of the... [See More]

  • Applications: Architectural or Construction
  • Thickness: 3.5000
  • Material: Fiberglass
  • Width / OD: 11.00 to 48.00
Faced Thermal and Acoustical Fiber Glass Insulation -- Panel Deck FSK-25 batts
from Johns Manville Corp.

Johns Manville Panel Deck FSK-25 batts are laminated with FSK-25 (foil-scrim-kraft) vapor retarder and have extra-wide tabs extend full length along both sides for specialty commercial applications. Availability: United States. R-Values R-19, R-30. Thicknesses 6.5", 10.25". Widths 23", 24". Lengths... [See More]

  • Applications: Architectural or Construction; Fire
  • Material: Fiberglass
  • Type: Blanket or Batt
  • Thickness: 6.5000 to 10.2500
R-19 Fiberglass Insulation
from Owens Corning

Homeowners find EcoTouch® PINK® FIBERGLAS ™ Insulation with PureFiber® Technology fast and easy to install. In addition, EcoTouch® insulation: delivers comfort - helps homes stay cooler in the summer and warmer in the winter. Will reduce monthly heating and cooling costs for the life of the... [See More]

  • Applications: Architectural or Construction
  • Thickness: 6.2500
  • Material: Fiberglass
  • Width / OD: 11.00 to 48.00
Fiber-Glass Insulating Boards -- Insul-SHIELD®
from Johns Manville Corp.

Johns Manville Insul-SHIELD ® is a series of semi-rigid or rigid thermal and acoustical fiber-glass insulating boards for custom curtain-wall applications —typically used where framing is not present. Availability: United States. R-values R-4.21 –R-13. Thicknesses 1", 1.5", 2", 2.5",... [See More]

  • Applications: Architectural or Construction; Fire
  • Material: Fiberglass
  • Type: Blanket or Batt
  • Thickness: 1.0000 to 4.0000
R-21 Fiberglass Insulation
from Owens Corning

Homeowners find EcoTouch® PINK® FIBERGLAS ™ Insulation with PureFiber® Technology fast and easy to install. In addition, EcoTouch® insulation: delivers comfort - helps homes stay cooler in the summer and warmer in the winter. Will reduce monthly heating and cooling costs for the life of the... [See More]

  • Applications: Architectural or Construction
  • Thickness: 5.5000
  • Material: Fiberglass
  • Width / OD: 15.00 to 24.00
Flexible Duct Insulation -- Flex-Glas® EQ
from Johns Manville Corp.

Johns Manville Flex-Glas ® EQ Formaldehyde-free ™ flexible duct insulation is manufactured with our HERMax high performance rotary fiberization process and has a bio-based binder made primarily of rapidly renewable plant-based materials. It is a lightweight, highly resilient, fiber glass... [See More]

  • Applications: Architectural or Construction; HVAC
  • Material: Fiberglass
  • Type: Sleeving or Wraps
  • Thickness: 1.2500 to 2.5000
R-30 Fiberglass Insulation
from Owens Corning

Homeowners find EcoTouch® PINK® FIBERGLAS ™ Insulation with PureFiber® Technology fast and easy to install. In addition, EcoTouch® insulation: delivers comfort - helps homes stay cooler in the summer and warmer in the winter. Will reduce monthly heating and cooling costs for the life of the... [See More]

  • Applications: Architectural or Construction
  • Thickness: 9.5000
  • Material: Fiberglass
  • Width / OD: 12.00 to 24.00
Foil Faced Fiber Glass Insulation -- FSK-25 Batts
from Johns Manville Corp.

Johns Manville Formaldehyde-freeTM FSK-25 batts are lightweight, thermal and acoustical fiber glass insulation designed with a foil facer that provides superior fire resistance as well as a vapor barrier. Availability: United States. Availability US. R-Values R-11 –R-38. Widths 15", 16", 23",... [See More]

  • Applications: Architectural or Construction; Fire
  • Material: Fiberglass
  • Type: Blanket or Batt
  • Width / OD: 15.00 to 24.00
R-38 Fiberglass Insulation
from Owens Corning

Homeowners find EcoTouch® PINK® FIBERGLAS ™ Insulation with PureFiber® Technology fast and easy to install. In addition, EcoTouch® insulation: delivers comfort - helps homes stay cooler in the summer and warmer in the winter. Will reduce monthly heating and cooling costs for the life of the... [See More]

  • Applications: Architectural or Construction
  • Thickness: 10.2500 to 12.0000
  • Material: Fiberglass
  • Width / OD: 16.00 to 24.00
Glass Nonwoven Wet-Laid Glass Fiber Mats
from Johns Manville Corp.

Johns Manville ’s nonwoven glass mats are tailored to meet your needs. We start by selecting the JM fiber glass that best suits your end-use application. With our large family of glass chemistries, we are able to blend in polymer fibers or glass microfibers when fiber glass alone does not... [See More]

  • Applications: Battery or Fuel Cell; Architectural or Construction; OEM; Roofing, Composites
  • Material: Fiberglass
Unfaced Metal Building Insulation for Canada
from Owens Corning

Light-density, fibrous glass blanket to be laminated with appropriate facings, ideal for insulating metal roofs and metal building side walls. Moisture resistant, bacterial and fungal growth resistant. Meets fire resistance codes, excellent thermal insulation. When faced with appropriate finish,... [See More]

  • Applications: Architectural or Construction
  • Thickness: 2.0000 to 6.3000
  • Material: Fiberglass
  • Features: Thermal Insulation
Paper-faced Fiber Glass insulation for Moisture Control -- Kraft-faced Batts and Rolls
from Johns Manville Corp.

Johns Manville Kraft-faced Formaldehyde-free ™ fiber glass insulation is paper-faced to help control moisture in concealed applications such as exterior walls. Availability: United States. R-Values R-11 –R-38. Widths Wood Stud (15 ” & 23 ”) or Steel Stud (16 ” &... [See More]

  • Applications: Architectural or Construction; Fire
  • Material: Fiberglass
  • Type: Blanket or Batt
  • Width / OD: 15.00 to 24.00