Specialty / Other Glass Fibers and Fiberglass Cloth
from Carlisle Interconnect Technologies
Individual PTFE (Polytetrafluoroethylene) coated strands of glass yarn braided together to provide superior strength, flex life and temperature resistance. Particularly suitable in severe environments to ease and secure installation and fixing. Typical applications include aerospace harness tying,... [See More]
- Material: Fiberglass; Coated / Sized
- Width / OD: 0.09 to 3.05
- Type: Rope or Cordage; Webbing
- Use Temperature: -103 to 572
from OMEGA Engineering, Inc.
Ceramic Beads, PFA, Fiberglass Sleeving [See More]
- Material: Mullite; Fiberglass
- Thickness: 0.0200 to 0.1280
- Type: Sleeving or Wraps
- Length: 0.0 to 0.0
from AVS Industries
E Fiberglass Sewing Thread is offered for applications requiring intermediate capability up to 1000°F (555°C). For applications up to 1450°F (790°C), S2 Fiberglass Sewing Thread is offered. Metalized Sewing Thread should be used when high temperature resistance is required over 1500ûF (815ûC). Three... [See More]
- Material: Twisted S2 Fiberglass & Inconel Steel; SGlass; Fiberglass
- Width / OD: 0.02
- Type: Thread
- Length: 3950.0
from Steel Guard Safety Corp.
Protect yourself & your equipment from dangerous welding, high-heat, & cutting applications. Provide protection from extreme heat up to 2000 Degrees. SteelGuard Safety ™s welding blankets made from fiberglass, and silica yarn materials provide ideal protection in a variety of high... [See More]
- Material: Fiberglass, High Texture Silica Yarn; Quartz / Fused Silica; Fiberglass
- Width / OD: 36.00 to 72.00
- Type: Fibers or Monofilaments; Roving or Yarn; Blanket or Batt
- Fabric Weight: 1147.1
from Saint-Gobain Tape Solutions
CHR 29A5 is a silicone rubber/glass cloth backing coated with an aggressive high-temperature silicone adhesive without a liner. [See More]
- Material: Silicone; Fiberglass
- Width / OD: 24.02 to 47.99
- Thickness: 0.0105
- Use Temperature: -99 to 500
from Darco Southern, Inc.
Braided Tetraglas Tubing. A performance engineered product made from texturized Tetraglas yarn which is braided into a high quality tubing. Recommended as sleeving for copper or aluminum tubing, electrical appliance leads and cables, as well as other conductors to provide thermal and insulation... [See More]
- Material: Texturized Tetraglas® Yarn; Fiberglass; Coated / Sized (optional feature)
- Width / OD: 0.25 to 5.00
- Type: Braided; Sleeving or Wraps
- Length: 40.0 to 466.7
from Steel Guard Safety Corp.
Protect yourself & your equipment from dangerous welding, high-heat, & cutting applications. Provide protection from extreme heat up to 2000 Degrees. SteelGuard Safety ™s welding blankets made from fiberglass, and silica yarn materials provide ideal protection in a variety of high... [See More]
- Material: Coated Silicone Fiberglass; Fiberglass
- Width / OD: 36.00 to 72.00
- Type: Fibers or Monofilaments; Blanket or Batt
- Fabric Weight: 1048.8
from Saint-Gobain Tape Solutions
Thermally Conductive Silicone Coated Fabrics Thermacool ® Coated Fabrics offer high temperature resistance and conformability as a low cost heat sink gasket. [See More]
- Material: Silicon-coated; Fiberglass; Coated / Sized
- Use Temperature: -80 to 400
- Thickness: 0.0070
- Thermal Conductivity: 0.90
from Darco Southern, Inc.
Test reports to specifications availible at cost upon request. [See More]
- Material: Stainless Steel Wire Inserted; Fiberglass
- Width / OD: 60.00
- Thickness: 0.0410
- Fabric Weight: 813.6
from Steel Guard Safety Corp.
Protect yourself & your equipment from dangerous welding, high-heat, & cutting applications. Provide protection from extreme heat up to 2000 Degrees. SteelGuard Safety ™s welding blankets made from fiberglass, and silica yarn materials provide ideal protection in a variety of high... [See More]
- Material: Coated Heavy Acrylic Fiberglass; Fiberglass
- Width / OD: 36.00 to 72.00
- Type: Fibers or Monofilaments; Blanket or Batt
- Fabric Weight: 917.7
from Steel Guard Safety Corp.
Protect yourself & your equipment from dangerous welding, high-heat, & cutting applications. Provide protection from extreme heat up to 2000 Degrees. SteelGuard Safety ™s welding blankets made from fiberglass, and silica yarn materials provide ideal protection in a variety of high... [See More]
- Material: Uncoated Heat Cleaned Fiberglass; Fiberglass
- Width / OD: 36.00 to 72.00
- Type: Fibers or Monofilaments; Blanket or Batt
- Fabric Weight: 622.7 to 786.6