Specialty / Other Glass Fibers and Fiberglass Cloth
from Mid-Mountain Materials, Inc.
ARMATEX® SF 37 Jetstar is designed for use as folding canopies on passenger boarding bridges (air bridges, jet bridges and jetways. With high flexural resistance, this coated fabric is abrasion, weather resistant and has superior strength. In addition, ARMATEX® SF 37 Jetstar meets or exceeds the... [See More]
- Type: Folding Canopies on Passenger Boarding Bridges
- Use Temperature: 1000
- Material: Fiberglass; Coated / Sized
- Applications: Aerospace; Fire
from Mid-Mountain Materials, Inc.
Safety in the cargo bay of an airplane is a large part of passenger safety. The very real risk of sudden fires known to break out in cargo holds requires a solution for passenger safety. In response to this risk, Mid-Mountain developed ARMATEX® NF 14 Cargo Tex, a fire-resistant coated fabric... [See More]
- Type: Smoke Curtains and Liner Fabric for Cargo Bays
- Applications: Aerospace; Fire
- Material: Fiberglass; Coated / Sized
- Features: Weather Resistant
from Darco Southern, Inc.
Manufactured from plain Tetraglas ® cloth formed over a core of inconel mesh and stitched to provide the characteristic tail structure. A soft, resilient gasketing material for effective sealing on light metal ?anges and where limited bolting force is available and where doors and other... [See More]
- Type: Webbing; Tadpole Tape
- Width / OD: 1.00 to 3.00
- Material: Fiberglass
- Length: 16.7 to 33.3
from Darco Southern, Inc.
Manufactured from plain cloth formed over core material of Tetraglas ® rope and stitched to provide the characteristic tail structure. A soft, resilient gasketing material for effective sealing on light metal ?anges and where limited bolting force is available and where doors and other closures... [See More]
- Type: Webbing; Tadpole Tape
- Width / OD: 1.00 to 3.00
- Material: Fiberglass
- Length: 16.7 to 33.3
from Darco Southern, Inc.
Manufactured from plain cloth formed over core material of Tetraglas ® rope and stitched to provide the characteristic tail structure. A soft, resilient gasketing material for effective sealing on light metal ?anges and where limited bolting force is available and where doors and other closures... [See More]
- Type: Rope or Cordage; Webbing; Tadpole Tape
- Width / OD: 1.00 to 3.00
- Material: Fiberglass
- Applications: Fire; OEM
from Darco Southern, Inc.
Manufactured from TETRAGLAS 3000-90 that contains a Tetraglas 3000 knitted rope core. This tadpole tape offers a totally ceramic-free product with temperature capabilities up to 2000oF. [See More]
- Type: Rope or Cordage; Webbing; Tadpole Tape
- Width / OD: 1.00 to 3.00
- Material: Fiberglass
- Length: 16.7
from Darco Southern, Inc.
A general utility tape used for steam, air, water and ammonia. Particularly useful on rough or uneven ?anges. Manufactured from texturized ?berglass yarns into Tetraglas ® cloth, frictioned with natural or SBR rubber or a blend of the two. [See More]
- Type: Webbing; Tadpole Tape
- Thickness: 0.0625 to 0.3750
- Material: Fiberglass
- Width / OD: 0.50 to 5.00
from Darco Southern, Inc.
Darco Southern, Inc. manufactures luting and groove packing from the same high quality TETRAGLAS-T ® cloth that is used in the manufacture of its other folded products. Plain Tetraglas ® cloth is frictioned with a blend of natural or SBR rubber compound from which the packing sizes are... [See More]
- Type: Luting And Groove Packing
- Width / OD: 0.38 to 2.00
- Material: Surface Granite; Fiberglass
- Length: 8.3
from Darco Southern, Inc.
Product Description. Tetraglas-T ® is the work horse of the Boiler industry. A completely non-asbestos gasket cloth manufactured from 100% fiberglass and coated with uncured natural rubber. Tetraglas-T ® has been approved by Cleaver Brooks ® for their boiler applications. [See More]
- Type: Gasket Cloth
- Thickness: 0.0525 to 0.0725
- Material: Fiberglass
- Width / OD: 40.00