Thermal Insulation / Fireproofing Glass Fibers and Fiberglass Cloth

65 Results
Commercial Grade Fiberglass Paper -- CERMEX® PR1000-C
from Mid-Mountain Materials, Inc.

Mid-Mountain offers a complete line of high-temperature resistant insulating materials designed to perform in a variety of applications. CERMEX ® Thermal Insulation Blankets and Papers have low thermal conductivity, low heat storage, and range in service temperature from 1000 °F • 538... [See More]

  • Features: Thermal Insulation
  • Thickness: 0.1250 to 0.2500
  • Material: EGlass; Fiberglass
  • Width / OD: 51.00
Fire Protective Fiberglass Fabrics - SF2-12 NF -- ARMATEX® SIF 24
from Mid-Mountain Materials, Inc.

Mid-Mountain manufactures flexible, coated fabrics for use as fire protective materials in applications such as air cargo covers, fire doors, smoke barriers and construction protective barriers. ARMATEX ® SIF Coated Fabrics are manufactured with a fiberglass fabric coated one side with an... [See More]

  • Features: Thermal Insulation
  • Use Temperature: 1000
  • Material: Fiberglass; Coated / Sized
  • Applications: Fire
Fire Protective Fiberglass Fabrics SF 10-NF -- ARMATEX® SIF 28
from Mid-Mountain Materials, Inc.

Mid-Mountain manufactures flexible, coated fabrics for use as fire protective materials in applications such as air cargo covers, fire doors, smoke barriers and construction protective barriers. ARMATEX ® SIF Coated Fabrics are manufactured with a fiberglass fabric coated one side with an... [See More]

  • Features: Thermal Insulation
  • Use Temperature: 676
  • Material: Fiberglass; Coated / Sized
  • Applications: Fire
Fire Protective Fiberglass Fabrics- Aluminized Silica -- ARMATEX® SF2 12-NF
from Mid-Mountain Materials, Inc.

Mid-Mountain manufactures flexible, coated fabrics for use as fire protective materials in applications such as air cargo covers, fire doors, smoke barriers and construction protective barriers. ARMATEX ® SIF Coated Fabrics are manufactured with a fiberglass fabric coated one side with an... [See More]

  • Features: Thermal Insulation
  • Use Temperature: 1400
  • Material: Fiberglass
  • Applications: Fire
Heat Resistant Aluminized Textiles -- HYTEX® 1000
from Mid-Mountain Materials, Inc.

Mid-Mountain manufactures textiles designed for use as thermal seals and barriers for high temperature applications in moderate to severe environments. In 1976, we began manufacturing Channel Tapes and Tadpole Tapes for use as seals in gas fireplaces and pellet stoves. Since then, we have engineered... [See More]

  • Features: ChemRes; Thermal Insulation
  • Material: EGlass; Fiberglass
  • Type: Rope or Cordage
  • Width / OD: 0.25
Heat Resistant Fiberglass Textiles -- HYTEX® 1000
from Mid-Mountain Materials, Inc.

Mid-Mountain manufactures textiles designed for use as thermal seals and barriers for high temperature applications in moderate to severe environments. In 1976, we began manufacturing Channel Tapes and Tadpole Tapes for use as seals in gas fireplaces and pellet stoves. Since then, we have engineered... [See More]

  • Features: ChemRes; Thermal Insulation
  • Material: EGlass; Fiberglass
  • Type: Braided; Rope or Cordage; Sleeving or Wraps
  • Thickness: 0.0620 to 0.1250
Heat Resistant Fiberglass Textiles -- HYTEX® 1400
from Mid-Mountain Materials, Inc.

Mid-Mountain manufactures textiles designed for use as thermal seals and barriers for high temperature applications in moderate to severe environments. In 1976, we began manufacturing Channel Tapes and Tadpole Tapes for use as seals in gas fireplaces and pellet stoves. Since then, we have engineered... [See More]

  • Features: ChemRes; Thermal Insulation
  • Material: EGlass; Fiberglass
  • Type: Roving or Yarn; Braided; Rope or Cordage; Sleeving or Wraps
  • Thickness: 0.0090 to 0.2500
Heat Resistant Kevlar®-Glass Textiles -- HYTEX® 700
from Mid-Mountain Materials, Inc.

Mid-Mountain manufactures textiles designed for use as thermal seals and barriers for high temperature applications in moderate to severe environments. In 1976, we began manufacturing Channel Tapes and Tadpole Tapes for use as seals in gas fireplaces and pellet stoves. Since then, we have engineered... [See More]

  • Features: ChemRes; Thermal Insulation
  • Material: EGlass; Fiberglass
  • Type: Roving or Yarn; Braided; Rope or Cordage; Sleeving or Wraps
  • Thickness: 0.0600 to 0.1250
Heat Resistant Woven Tadpole Tape -- HYTEX® 1000
from Mid-Mountain Materials, Inc.

Mid-Mountain manufactures textiles designed for use as thermal seals and barriers for high temperature applications in moderate to severe environments. In 1976, we began manufacturing Channel Tapes and Tadpole Tapes for use as seals in gas fireplaces and pellet stoves. Since then, we have engineered... [See More]

  • Features: ChemRes; Thermal Insulation
  • Material: EGlass; Fiberglass
  • Type: Rope or Cordage
  • Width / OD: 0.25
Needled Fiberglass Mat -- CERMEX® MT1000
from Mid-Mountain Materials, Inc.

Mid-Mountain offers a complete line of high-temperature resistant insulating materials designed to perform in a variety of applications. CERMEX ® Thermal Insulation Blankets and Papers have low thermal conductivity, low heat storage, and range in service temperature from 1000 °F • 538... [See More]

  • Features: Thermal Insulation
  • Material: EGlass; Fiberglass
  • Type: Blanket or Batt
  • Thickness: 0.2500 to 1.0000
Neoprene Coated Fiberglass -- ARMATEX® NF 10
from Mid-Mountain Materials, Inc.

Designed for use as disposable welding fabric, ARMATEX ® NF is comprised of a high strength fiberglass fabric coated with neoprene rubber. With exceptional durability in high traffic areas, ARMATEX ® Neoprene Coated Fabrics are excellent for equipment and personnel protection during light... [See More]

  • Features: Thermal Insulation
  • Thickness: 0.0100
  • Material: Fiberglass
  • Width / OD: 38.00
Refractory Coated Fabrics and Textiles -- ARMATEX® Q
from Mid-Mountain Materials, Inc.

Mid-Mountain manufactures ARMATEX ® Q Refractory Coated Fabrics and Tapes, comprised of varying substrates impregnated with a proprietary refractory compound that greatly enhances the temperature resistance, chemical resistance, and abrasion resistance of the fabric. Designed primarily for use... [See More]

  • Features: Thermal Insulation
  • Applications: Fire; Aluminum Industry
  • Material: Fiberglass
Silicone Coated Fiberglass - 32 oz
from Mid-Mountain Materials, Inc.

Mid-Mountain manufactures silicone-coated fabrics and textiles comprised of varying substrates coated with silicone rubber compounds.  ARMATEX® Silicone Coated Fabrics and Textiles are engineered for use in environments that require high heat or flame resistance, chemical resistance, abrasion... [See More]

  • Features: Thermal Insulation; Weather Resistant
  • Thickness: 0.0350
  • Material: Fiberglass
  • Width / OD: 38.00 to 60.00
Silicone Coated Fiberglass -- ARMATEX® SF 10
from Mid-Mountain Materials, Inc.

Mid-Mountain manufactures silicone coated fabrics and tapes comprised of varying substrates coated with silicone rubber compounds. With a continuous use limit of 450 °F • 232 °C, ARMATEX ® Silicone Coated Fabrics and Textiles are engineered for use in environments that require high... [See More]

  • Features: Thermal Insulation
  • Thickness: 0.0100
  • Material: Fiberglass
  • Width / OD: 60.00
Silicone Coated Fiberglass -- ARMATEX® SF 15
from Mid-Mountain Materials, Inc.

Mid-Mountain manufactures silicone coated fabrics and tapes comprised of varying substrates coated with silicone rubber compounds. With a continuous use limit of 450 °F • 232 °C, ARMATEX ® Silicone Coated Fabrics and Textiles are engineered for use in environments that require high... [See More]

  • Features: Thermal Insulation
  • Thickness: 0.0160
  • Material: Fiberglass
  • Width / OD: 60.00
Silicone Coated Fiberglass -- ARMATEX® SF 8
from Mid-Mountain Materials, Inc.

Mid-Mountain manufactures silicone coated fabrics and tapes comprised of varying substrates coated with silicone rubber compounds. With a continuous use limit of 450 °F • 232 °C, ARMATEX ® Silicone Coated Fabrics and Textiles are engineered for use in environments that require high... [See More]

  • Features: Thermal Insulation
  • Thickness: 0.0080
  • Material: Fiberglass
  • Width / OD: 38.00 to 60.00
Silicone/Refractory Coated Fabrics and Textiles -- ARMATEX® SQ
from Mid-Mountain Materials, Inc.

Designed to perform in the most abusive and demanding environments, ARMATEX ® SQF Coated Fabrics and Tapes are comprised of varying high-temperature resistant substrates coated with a silicone rubber coating on one side, and a proprietary refractory coating on the other side. The result is a... [See More]

  • Features: Thermal Insulation
  • Applications: Fire
  • Material: Fiberglass
CRS-Wrap® Specialty Cryogenic Insulation
from Lydall Performance Materials

CRS-Wrap ® is a collated system of radiant barriers and spacers on one roll. The wrap includes no adhesive or any other adherent, so outgassing in a vacuum space is minimized and wrapping is greatly facilitated. Widely used by the global super-insulation market. Excellent thermal performance -... [See More]

  • Features: Thermal Insulation
  • Width / OD: 2.75 to 51.00
  • Material: Fiberglass
  • Fabric Strength: 3.1
Braided Tetraglas® Tubing -- 1/16" Wall
from Darco Southern, Inc.

Braided Tetraglas Tubing. A performance engineered product made from texturized Tetraglas yarn which is braided into a high quality tubing. Recommended as sleeving for copper or aluminum tubing, electrical appliance leads and cables, as well as other conductors to provide thermal and insulation... [See More]

  • Features: Thermal Insulation
  • Material: Texturized Tetraglas® Yarn; Fiberglass; Coated / Sized (optional feature)
  • Type: Braided; Sleeving or Wraps
  • Width / OD: 0.25 to 5.00
CHR® Heat-resistant Fiberglass Cloth Backing Coated Tape -- 2905-7R
from Saint-Gobain Tape Solutions

CHR tape solutions include a broad range of pressure sensitive adhesive tapes (PSATs) supporting the most demanding extreme and exacting applications.  Substrates include Polyester with silicone, rubber, acrylic, and proprietary adhesive systems. [See More]

  • Features: Thermal Insulation
  • Thickness: 0.0070
  • Material: Fiberglass
  • Width / OD: 1.42
ARC-TEX™ Welding Blanket -- WB AT Series
from Steel Guard Safety Corp.

Protect yourself & your equipment from dangerous welding, high-heat, & cutting applications. Provide protection from extreme heat up to 2000 Degrees. SteelGuard Safety ™s welding blankets made from fiberglass, and silica yarn materials provide ideal protection in a variety of high... [See More]

  • Features: Flame or Fire Retardant; Thermal Insulation
  • Material: Fiberglass, High Texture Silica Yarn; Quartz / Fused Silica; Fiberglass
  • Type: Fibers or Monofilaments; Roving or Yarn; Blanket or Batt
  • Width / OD: 36.00 to 72.00
Duct Wrap Insulation (fiber glass) -- Microlite® Standard
from Johns Manville Corp.

Johns Manville Microlite ® Standard is a duct wrap made from flame attenuated glass fibers that delivers a high tensile strength core for improved handling and easy installation. It is available in plain or vinyl faced options and can be used where a vapor barrier is not required. This product... [See More]

  • Features: Acoustic Insulation; Flame or Fire Retardant; Thermal Insulation; UL
  • Material: Fiberglass
  • Type: Blanket or Batt
  • Thickness: 1.0000 to 3.0000
Duct Board
from Owens Corning

Absorbs noise and reduces popping noises caused by expansion, contraction and vibrations. Assured thermal R-value performance. Bacterial and fungal growth resistant. Thermal/acoustical insulation board plus jacket forms a single component duct system, thus reducing inspection time. [See More]

  • Features: Acoustic Insulation; Flame or Fire Retardant; Thermal Insulation; UL
  • Thickness: 1.0000 to 2.0000
  • Material: Fiberglass
  • Use Temperature: 150 to 250
Die Cut Needle Mat Thermal Insulation
from JBC Technologies, Inc.

Available in a variety of thicknesses and densities, needled mats are ideal non-woven products for thermal insulation in appliances, boilers, air conditioners, automotive, and other applications that require insulation that can withstand high heat. They are soft, compressible, binder free, asbestos... [See More]

  • Features: Flame or Fire Retardant; Thermal Insulation
  • Use Temperature: ? to 1832
  • Material: EGlass; SGlass; Fiberglass
  • Applications: Automotive / Transportation; Fire; HVAC; Appliances, Boilers
ManniGlas® 1200 Mid Range Temperature Wet Laid Glass Fiber Nonwoven
from Lydall Performance Materials

ManniGlas ® 1200 is our premium grade, non-respirable, low cost. alternative to silicone and ceramic fiber gasketing materials. It. also excels in applications requiring superior thermal resistance. where space is limited. Features/Advantages. • Made from premium grade, non-respirable,... [See More]

  • Features: Chemical Bond/Binder Addition; Flame or Fire Retardant; Thermal Insulation
  • Thickness: 0.0150 to 0.1250
  • Material: Fiberglass
  • Width / OD: 2.00 to 104.00
HH-P-31 F TY1, CL1
from Darco Southern, Inc.

Test reports to specifications availible at cost upon request. [See More]

  • Features: Thermal Insulation
  • Thickness: 0.0410
  • Material: Stainless Steel Wire Inserted; Fiberglass
  • Width / OD: 60.00
ThermaCool® TF Series Thermally Conductive Silicon Coated Fabric -- TF407
from Saint-Gobain Tape Solutions

Thermally Conductive Silicone Coated Fabrics Thermacool ® Coated Fabrics offer high temperature resistance and conformability as a low cost heat sink gasket. [See More]

  • Features: Dielectric Insulation; Flame or Fire Retardant; Thermal Insulation; UL
  • Thickness: 0.0070
  • Material: Silicon-coated; Fiberglass; Coated / Sized
  • Use Temperature: -80 to 400
RED SPARK™ Welding Blanket -- WB RS Series
from Steel Guard Safety Corp.

Protect yourself & your equipment from dangerous welding, high-heat, & cutting applications. Provide protection from extreme heat up to 2000 Degrees. SteelGuard Safety ™s welding blankets made from fiberglass, and silica yarn materials provide ideal protection in a variety of high... [See More]

  • Features: Flame or Fire Retardant; Thermal Insulation
  • Material: Coated Silicone Fiberglass; Fiberglass
  • Type: Fibers or Monofilaments; Blanket or Batt
  • Width / OD: 36.00 to 72.00
Duct Wrap Insulation (fiber glass) -- Microlite® XG™
from Johns Manville Corp.

Microlite ® XG ™ Formaldehyde-free ™ duct wrap insulation is a light weight, highly resilient, blanket-type thermal and acoustical insulation made of glass fibers, bonded with a white, formaldehyde-free resin. Microlite XG Formaldehyde-free ™ insulation is available in a... [See More]

  • Features: Acoustic Insulation; Flame or Fire Retardant; Thermal Insulation; UL
  • Material: Fiberglass
  • Type: Blanket or Batt
  • Thickness: 1.5000 to 3.0000
Duct Liner Board
from Owens Corning

Outstanding thermal and acoustical performance. Absorbs noise within the duct that helps create quiet and comfortable environments. Tough, abuse-resistant surface. Cleanable surface, bacterial and fungal growth resistant. [See More]

  • Features: Acoustic Insulation; Flame or Fire Retardant; Thermal Insulation; UL
  • Thickness: 1.0000 to 2.0000
  • Material: Fiberglass
  • Use Temperature: 250
Silicone Coated Tetraglas® Tubing
from Darco Southern, Inc.

Our Silicone Coated Knitted and Braided Tetraglas ® Tubing is manufactured from low density, high bulk ?berglass then coated with standard red silicone rubber coating. This product is designed to protect wires, hoses and cables from hazards of high heat and occasional ?ame. [See More]

  • Features: Thermal Insulation
  • Material: Quartz / Fused Silica; Fiberglass
  • Type: Braided; Sleeving or Wraps
  • Width / OD: 0.38 to 5.00
SLAG-SHIELD™ Welding Blanket -- WB SS Series
from Steel Guard Safety Corp.

Protect yourself & your equipment from dangerous welding, high-heat, & cutting applications. Provide protection from extreme heat up to 2000 Degrees. SteelGuard Safety ™s welding blankets made from fiberglass, and silica yarn materials provide ideal protection in a variety of high... [See More]

  • Features: Flame or Fire Retardant; Thermal Insulation
  • Material: Coated Heavy Acrylic Fiberglass; Fiberglass
  • Type: Fibers or Monofilaments; Blanket or Batt
  • Width / OD: 36.00 to 72.00
Duct Wrap Insulation -- Microlite® EQ
from Johns Manville Corp.

Johns Manville Microlite ® EQ Formaldehyde-free ™ duct wrap insulation is a lightweight, blanket-type insulation with an FSK facing for superior thermal and condensation control. It is recommended for HVAC system exteriors or surfaces where design parameters prohibit the use of liner or... [See More]

  • Features: Acoustic Insulation; Flame or Fire Retardant; Thermal Insulation; UL
  • Material: Fiberglass
  • Type: Blanket or Batt
  • Thickness: 1.5000 to 3.0000
Insulation for Flexible Duct
from Owens Corning

Owens Corning EcoTouch insulation for flexible duct is a lightweight, flexible, resilient thermal and acoustical insulation made of inorganic glass fibers bonded with a thermosetting resin. [See More]

  • Features: Acoustic Insulation; Thermal Insulation
  • Thickness: 1.2500 to 2.3750
  • Material: Fiberglass
  • Length: 33.3 to 50.0
Silicone Impregnated Tetraglas® -- Cloth, Style 15
from Darco Southern, Inc.

Silicone Impregnated Tetraglas ® Cloth. General Description: A fiberglass base cloth impregnated with silicone both sides. Base cloth service temperature is 1000F (560C) and Silicone impregnation service temperature is 500F (260C). Typical applications for Styles 15 are: welding blanket,... [See More]

  • Features: Thermal Insulation
  • Thickness: 0.0150
  • Material: Quartz / Fused Silica; Fiberglass; Coated / Sized
  • Width / OD: 60.00
WELD ARMOR™ Welding Blanket -- WB WA Series
from Steel Guard Safety Corp.

Protect yourself & your equipment from dangerous welding, high-heat, & cutting applications. Provide protection from extreme heat up to 2000 Degrees. SteelGuard Safety ™s welding blankets made from fiberglass, and silica yarn materials provide ideal protection in a variety of high... [See More]

  • Features: Flame or Fire Retardant; Thermal Insulation
  • Material: Uncoated Heat Cleaned Fiberglass; Fiberglass
  • Type: Fibers or Monofilaments; Blanket or Batt
  • Width / OD: 36.00 to 72.00
External Duct Insulation -- 800 Series Spin-Glas®
from Johns Manville Corp.

Johns Manville 800 Series Spin-Glas ® equipment and external duct insulation provides a broad range of solutions to meet your unique application needs. The breadth and depth of our product availability includes plain, FSK or AP faced board, where the facing acts as a vapor retarder. You can be... [See More]

  • Features: Acoustic Insulation; Flame or Fire Retardant; Thermal Insulation; UL
  • Material: Fiberglass
  • Type: Blanket or Batt
  • Thickness: 1.0000 to 4.0000
R-13 Fiberglass Insulation
from Owens Corning

Homeowners find EcoTouch® PINK® FIBERGLAS ™ Insulation with PureFiber® Technology fast and easy to install. In addition, EcoTouch® insulation: delivers comfort - helps homes stay cooler in the summer and warmer in the winter. Will reduce monthly heating and cooling costs for the life of the... [See More]

  • Features: Acoustic Insulation; Thermal Insulation
  • Thickness: 3.5000
  • Material: Fiberglass
  • Width / OD: 15.00 to 48.00
Tadpole Tape -- Dry-Stitched Stainless Steel Mesh Core
from Darco Southern, Inc.

Manufactured from plain Tetraglas ® cloth formed over a core of inconel mesh and stitched to provide the characteristic tail structure. A soft, resilient gasketing material for effective sealing on light metal ?anges and where limited bolting force is available and where doors and other... [See More]

  • Features: Thermal Insulation
  • Material: Fiberglass
  • Type: Webbing; Tadpole Tape
  • Width / OD: 1.00 to 3.00
WHITE SPARK™ Welding Blanket -- WB WS Series
from Steel Guard Safety Corp.

Protect yourself & your equipment from dangerous welding, high-heat, & cutting applications. Provide protection from extreme heat up to 2000 Degrees. SteelGuard Safety ™s welding blankets made from fiberglass, and silica yarn materials provide ideal protection in a variety of high... [See More]

  • Features: Flame or Fire Retardant; Thermal Insulation
  • Material: Uncoated, Amorphous Silica Yarn; Quartz / Fused Silica; Fiberglass
  • Type: Fibers or Monofilaments; Roving or Yarn; Blanket or Batt
  • Width / OD: 36.00 to 72.00
Faced Thermal and Acoustical Fiber Glass Insulation -- Panel Deck FSK-25 batts
from Johns Manville Corp.

Johns Manville Panel Deck FSK-25 batts are laminated with FSK-25 (foil-scrim-kraft) vapor retarder and have extra-wide tabs extend full length along both sides for specialty commercial applications. Availability: United States. R-Values R-19, R-30. Thicknesses 6.5", 10.25". Widths 23", 24". Lengths... [See More]

  • Features: Acoustic Insulation; Thermal Insulation; UL
  • Material: Fiberglass
  • Type: Blanket or Batt
  • Thickness: 6.5000 to 10.2500
R-15 Fiberglass Insulation
from Owens Corning

Homeowners find EcoTouch® PINK® FIBERGLAS ™ Insulation with PureFiber® Technology fast and easy to install. In addition, EcoTouch® insulation: delivers comfort - helps homes stay cooler in the summer and warmer in the winter. Will reduce monthly heating and cooling costs for the life of the... [See More]

  • Features: Acoustic Insulation; Thermal Insulation
  • Thickness: 3.5000
  • Material: Fiberglass
  • Width / OD: 11.00 to 48.00
Tadpole Tape -- Dry-Stitched With Fiberglass Rope Core
from Darco Southern, Inc.

Manufactured from plain cloth formed over core material of Tetraglas ® rope and stitched to provide the characteristic tail structure. A soft, resilient gasketing material for effective sealing on light metal ?anges and where limited bolting force is available and where doors and other closures... [See More]

  • Features: Thermal Insulation
  • Material: Fiberglass
  • Type: Webbing; Tadpole Tape
  • Width / OD: 1.00 to 3.00
Fiber-Glass Insulating Boards -- Insul-SHIELD®
from Johns Manville Corp.

Johns Manville Insul-SHIELD ® is a series of semi-rigid or rigid thermal and acoustical fiber-glass insulating boards for custom curtain-wall applications —typically used where framing is not present. Availability: United States. R-values R-4.21 –R-13. Thicknesses 1", 1.5", 2", 2.5",... [See More]

  • Features: Acoustic Insulation; Thermal Insulation; UL
  • Material: Fiberglass
  • Type: Blanket or Batt
  • Thickness: 1.0000 to 4.0000
R-19 Fiberglass Insulation
from Owens Corning

Homeowners find EcoTouch® PINK® FIBERGLAS ™ Insulation with PureFiber® Technology fast and easy to install. In addition, EcoTouch® insulation: delivers comfort - helps homes stay cooler in the summer and warmer in the winter. Will reduce monthly heating and cooling costs for the life of the... [See More]

  • Features: Acoustic Insulation; Thermal Insulation
  • Thickness: 6.2500
  • Material: Fiberglass
  • Width / OD: 11.00 to 48.00
Tadpole Tape -- PTFE Impregnated, Rope Core
from Darco Southern, Inc.

Manufactured from plain cloth formed over core material of Tetraglas ® rope and stitched to provide the characteristic tail structure. A soft, resilient gasketing material for effective sealing on light metal ?anges and where limited bolting force is available and where doors and other closures... [See More]

  • Features: Thermal Insulation
  • Material: Fiberglass
  • Type: Rope or Cordage; Webbing; Tadpole Tape
  • Width / OD: 1.00 to 3.00
Flexible Duct Insulation -- Flex-Glas® EQ
from Johns Manville Corp.

Johns Manville Flex-Glas ® EQ Formaldehyde-free ™ flexible duct insulation is manufactured with our HERMax high performance rotary fiberization process and has a bio-based binder made primarily of rapidly renewable plant-based materials. It is a lightweight, highly resilient, fiber glass... [See More]

  • Features: Acoustic Insulation; Flame or Fire Retardant; Thermal Insulation; UL
  • Material: Fiberglass
  • Type: Sleeving or Wraps
  • Thickness: 1.2500 to 2.5000
R-21 Fiberglass Insulation
from Owens Corning

Homeowners find EcoTouch® PINK® FIBERGLAS ™ Insulation with PureFiber® Technology fast and easy to install. In addition, EcoTouch® insulation: delivers comfort - helps homes stay cooler in the summer and warmer in the winter. Will reduce monthly heating and cooling costs for the life of the... [See More]

  • Features: Acoustic Insulation; Thermal Insulation
  • Thickness: 5.5000
  • Material: Fiberglass
  • Width / OD: 15.00 to 24.00
Tadpole Tape -- Tetraglas® 3000, 3000 Rope Core
from Darco Southern, Inc.

Manufactured from TETRAGLAS 3000-90 that contains a Tetraglas 3000 knitted rope core. This tadpole tape offers a totally ceramic-free product with temperature capabilities up to 2000oF. [See More]

  • Features: Thermal Insulation
  • Material: Fiberglass
  • Type: Rope or Cordage; Webbing; Tadpole Tape
  • Width / OD: 1.00 to 3.00
Foil Faced Fiber Glass Insulation -- FSK-25 Batts
from Johns Manville Corp.

Johns Manville Formaldehyde-freeTM FSK-25 batts are lightweight, thermal and acoustical fiber glass insulation designed with a foil facer that provides superior fire resistance as well as a vapor barrier. Availability: United States. Availability US. R-Values R-11 –R-38. Widths 15", 16", 23",... [See More]

  • Features: Acoustic Insulation; Thermal Insulation; UL
  • Material: Fiberglass
  • Type: Blanket or Batt
  • Width / OD: 15.00 to 24.00
R-30 Fiberglass Insulation
from Owens Corning

Homeowners find EcoTouch® PINK® FIBERGLAS ™ Insulation with PureFiber® Technology fast and easy to install. In addition, EcoTouch® insulation: delivers comfort - helps homes stay cooler in the summer and warmer in the winter. Will reduce monthly heating and cooling costs for the life of the... [See More]

  • Features: Acoustic Insulation; Thermal Insulation
  • Thickness: 9.5000
  • Material: Fiberglass
  • Width / OD: 12.00 to 24.00
Tadpole Tape -- Tetraglas-T® Folded Tape
from Darco Southern, Inc.

A general utility tape used for steam, air, water and ammonia. Particularly useful on rough or uneven ?anges. Manufactured from texturized ?berglass yarns into Tetraglas ® cloth, frictioned with natural or SBR rubber or a blend of the two. [See More]

  • Features: Thermal Insulation
  • Material: Fiberglass
  • Type: Webbing; Tadpole Tape
  • Thickness: 0.0625 to 0.3750
Glass Needle Mat -- Dura-Glass®, Evalith®
from Johns Manville Corp.

Johns Manville ’s needle mat is made incombustible by bonding glass fibers via mechanical needling. Due to its voluminous product structure, our needle mat is a great option for use as thermal insulation in canteen kitchen appliances, gas turbines and manufacturing facilities. Our... [See More]

  • Features: Thermal Insulation
  • Material: Fiberglass
  • Type: Carded or Needlepunched
  • Thickness: 0.1772 to 0.9843
R-38 Fiberglass Insulation
from Owens Corning

Homeowners find EcoTouch® PINK® FIBERGLAS ™ Insulation with PureFiber® Technology fast and easy to install. In addition, EcoTouch® insulation: delivers comfort - helps homes stay cooler in the summer and warmer in the winter. Will reduce monthly heating and cooling costs for the life of the... [See More]

  • Features: Acoustic Insulation; Thermal Insulation
  • Thickness: 10.2500 to 12.0000
  • Material: Fiberglass
  • Width / OD: 16.00 to 24.00
Tadpole Tape -- Tetraglas-T® Luting&Groove Packing
from Darco Southern, Inc.

Darco Southern, Inc. manufactures luting and groove packing from the same high quality TETRAGLAS-T ® cloth that is used in the manufacture of its other folded products. Plain Tetraglas ® cloth is frictioned with a blend of natural or SBR rubber compound from which the packing sizes are... [See More]

  • Features: Thermal Insulation
  • Material: Surface Granite; Fiberglass
  • Type: Luting And Groove Packing
  • Width / OD: 0.38 to 2.00
Paper-faced Fiber Glass insulation for Moisture Control -- Kraft-faced Batts and Rolls
from Johns Manville Corp.

Johns Manville Kraft-faced Formaldehyde-free ™ fiber glass insulation is paper-faced to help control moisture in concealed applications such as exterior walls. Availability: United States. R-Values R-11 –R-38. Widths Wood Stud (15 ” & 23 ”) or Steel Stud (16 ” &... [See More]

  • Features: Acoustic Insulation; Thermal Insulation; UL
  • Material: Fiberglass
  • Type: Blanket or Batt
  • Width / OD: 15.00 to 24.00
Rotary Duct Liner
from Owens Corning

Absorbs fan and air trubulence noise and reduces popping noises within sheet metal ducts. Outstanding thermal and acoustical performance. Bacterial and fungal growth resistant. [See More]

  • Features: Acoustic Insulation; Thermal Insulation
  • Thickness: 0.5000 to 2.0000
  • Material: Fiberglass
  • Use Temperature: 250
Tadpole Tape -- Vermiculite Coated, Inconel Mesh Core
from Darco Southern, Inc.

For applications of 1600oF. [See More]

  • Features: Thermal Insulation
  • Material: Fiberglass; Coated / Sized
  • Type: Webbing; Tadpole Tape
  • Width / OD: 1.00 to 3.00
Plastic-wrapped Insulation, Batts and Rolls -- ComfortTherm®
from Johns Manville Corp.

Johns Manville ComfortTherm ® batts and rolls are plastic-wrapped for dust-free, itch-free installation. Availability: United States. R-values R-11 –R-30. Widths Wood Stud (15 ” & 23 ”) or Attics (16" & 24"). Lengths Batts (48 ” & 93 ”) or Rolls (22'... [See More]

  • Features: Acoustic Insulation; Thermal Insulation; UL
  • Material: Fiberglass
  • Type: Blanket or Batt
  • Width / OD: 15.00 to 24.00
Spiral Duct Liner
from Owens Corning

Outstanding thermal and acoustical performance. Cleanable surface with a black mat facing that provides a smooth, durable surface. Bacterial and fungal growth resistant. [See More]

  • Features: Acoustic Insulation; Thermal Insulation; UL
  • Thickness: 1.0000 to 1.5000
  • Material: Fiberglass
  • Use Temperature: 150 to 250
Tetraglas® Cloth -- 2025-9383
from Darco Southern, Inc.

Applications include: welding blankets and curtains, ?re blankets, expansion joints, insulation pad covers and gasketing products, and a wide variety of specialty products. [See More]

  • Features: Thermal Insulation
  • Thickness: 0.0350
  • Material: Fiberglass
  • Width / OD: 40.00 to 60.00
Unfaced Insulation, Batts and Rolls
from Johns Manville Corp.

Johns Manville Unfaced Batts and Rolls effectively control heat flow to the outside and unwanted noise inside. Availability: United States, Canada. R-Values R-11 - R-38 (R-8-R-40 CAN). Widths Wood Stud (15 ” & 23 ”) or Steel Stud (16 ” & 24 ”). Lengths Batts (48... [See More]

  • Features: Acoustic Insulation; Thermal Insulation; UL
  • Material: Fiberglass
  • Type: Blanket or Batt
  • Width / OD: 15.00 to 24.00
Unfaced Metal Building Insulation for Canada
from Owens Corning

Light-density, fibrous glass blanket to be laminated with appropriate facings, ideal for insulating metal roofs and metal building side walls. Moisture resistant, bacterial and fungal growth resistant. Meets fire resistance codes, excellent thermal insulation. When faced with appropriate finish,... [See More]

  • Features: Thermal Insulation
  • Thickness: 2.0000 to 6.3000
  • Material: Fiberglass
  • Applications: Architectural or Construction
Twisted Tetraglas® Rope
from Darco Southern, Inc.

Twisted Tetraglas Rope. Twisted Tetraglas Rope is a completely incombustable material capable of withstanding continuous service temperatues up 1000oF. This rope will resist most acids and alkalis and will remain unaffected by solvents and bleaches. Applications include: caulking for oven and... [See More]

  • Features: ChemRes; Flame or Fire Retardant; Thermal Insulation; Waterproof; Weather Resistant; UL
  • Material: Fiberglass
  • Type: Rope or Cordage; Twisted Rope
  • Width / OD: 0.25 to 2.00
Welding Blankets & Curtains -- Tetraglas® Style 60
from Darco Southern, Inc.

(.065 THICK) is manufactured from texturized ?berglass yarns. Tetraglas ® blankets will withstand temperatures to 1000 °F in continuous service. [See More]

  • Features: Thermal Insulation
  • Thickness: 0.0650
  • Material: Fiberglass
  • Use Temperature: 1000