Filtration Glass Fibers and Fiberglass Cloth
from Lydall Filtration/Separation, Inc.
LyPore Defender microglass filtration media is Lydall ’s newest liquid media series. Extensive R &D coupled with industry leading expertise in wet-laid microglass media results in a series of products that truly push the boundaries of dirt holding, particle removal, and flow. Our unique... [See More]
- Applications: Filtration
- Material: Fiberglass
- Type: Filtration
- Thickness: 0.0230
from Johns Manville Corp.
Utilizing a unique and sophisticated process, our glass microfibers are conveyed in a high-velocity air stream and formed into a nonwoven mat. The binder is spray applied and oven cured. This material can be manufactured with polyester spunbond or glass backing material. The resulting high-loft... [See More]
- Applications: Filtration; OEM; HVAC Filtration
- Material: Fiberglass
from Lydall Performance Materials - Life Sciences
LyPore microglass filtration media is Lydall's workhorse product for liquid filtration. These grades have a history of success in a variety of applications. The small diameter fibers give microglass media superior efficiency and dirt holding as compared to cellulose and synthetic media. The LyPore... [See More]
- Applications: Filtration
- Material: Fiberglass
- Type: Filtration
- Thickness: 0.0210
from Lydall Filtration/Separation, Inc.
LydAir ® MG are non-woven, wet laid filter media for use in pleated air filters. Lydair MG media are comprised primarily of glass micro fibers and are produced with a wet laid process similar to those used for the production of paper. Available efficiencies range from 45% ASHRAE to ULPA... [See More]
- Applications: Filtration
- Material: Fiberglass
- Type: Filtration
- Thickness: 0.0150
from Lydall Performance Materials - Life Sciences
LyPore microglass filtration media is Lydall's workhorse product for liquid filtration. These grades have a history of success in a variety of applications. The small diameter fibers give microglass media superior efficiency and dirt holding as compared to cellulose and synthetic media. The LyPore... [See More]
- Applications: Filtration
- Material: Fiberglass
- Type: Filtration
- Thickness: 0.0270
from Lydall Filtration/Separation, Inc.
Engineered to provide superior processing on your existing pleating equipment, LydAir ® SC is a 100% synthetic composite media which is highly uniform and durable, resulting in improved production efficiency and filter quality. Its patented gradient density construction and low resistance to air... [See More]
- Applications: Filtration
- Material: Fiberglass
- Type: Filtration
- Thickness: 0.0270
from Lydall Performance Materials - Life Sciences
LyPore microglass filtration media is Lydall's workhorse product for liquid filtration. These grades have a history of success in a variety of applications. The small diameter fibers give microglass media superior efficiency and dirt holding as compared to cellulose and synthetic media. The LyPore... [See More]
- Applications: Filtration
- Material: Fiberglass
- Type: Filtration
- Thickness: 0.0220
from Lydall Filtration/Separation, Inc.
LyPore MB is part of Lydall ’s synthetic media platform. LyPore MB is a high efficiency liquid filtration media made from 100% meltblown polypropylene fibers. Individual grades are rated from 1 μm to 200 μm efficiencies. There are three different distinct designs within the product... [See More]
- Applications: Filtration
- Material: Fiberglass
- Type: Filtration
- Thickness: 0.0060
from Lydall Performance Materials - Life Sciences
LyPore microglass filtration media is Lydall's workhorse product for liquid filtration. These grades have a history of success in a variety of applications. The small diameter fibers give microglass media superior efficiency and dirt holding as compared to cellulose and synthetic media. The LyPore... [See More]
- Applications: Filtration
- Material: Fiberglass
- Type: Filtration
- Thickness: 0.0160
from Lydall Filtration/Separation, Inc.
LydAir ® MB Synthetic media is available in efficiencies from MERV-10/F5 to MERV 16/F9. It is engineered for consistent processing and performance in stitched or ultrasonically sealed pocket and pleated filter designs. LydAir ® MB provides high efficiency and dust-holding while minimizing... [See More]
- Applications: Filtration
- Material: Fiberglass
- Type: Filtration
- Fabric Weight: 86.0
from Lydall Performance Materials - Life Sciences
LyPore microglass filtration media is Lydall's workhorse product for liquid filtration. These grades have a history of success in a variety of applications. The small diameter fibers give microglass media superior efficiency and dirt holding as compared to cellulose and synthetic media. The LyPore... [See More]
- Applications: Filtration
- Material: Fiberglass
- Type: Filtration
- Thickness: 0.0140
from Lydall Performance Materials - Life Sciences
The LyPore XL microglass filtration media is a robust liquid filtration platform. It is optimized for maximum dirt holding capacity and its raw materials conform to applicable industry standards. The media has low flow resistance and removes micron and sub-micron sized particles at absolute... [See More]
- Applications: Filtration
- Material: Fiberglass
- Type: Filtration
- Thickness: 0.0200
from Lydall Performance Materials - Life Sciences
LyPore MB is part of Lydall ’s synthetic media platform. LyPore MB is a high efficiency liquid filtration media made from 100% meltblown polypropylene fibers. Individual grades are rated from 1 μm to 200 μm efficiencies. There are three different distinct designs within the product... [See More]
- Applications: Filtration
- Material: Fiberglass
- Type: Filtration
- Fabric Weight: 52.0