Plastic Thread Lockers and Retainers

8 Results
Henkel Loctite 425 Plastic Fastener Threadlocker Blue 20 g Bottle -- 135461 [135461 from Henkel Corporation - Industrial]
from Ellsworth Adhesives

Henkel Loctite 425 is a low viscosity, fast curing, low strength cyanoacrylate adhesive for locking metal and plastic fasteners. It cures in less than 2 minutes on plated metal and plastic fasteners, and fixture speed can be increased with the use of Loctite 7113. 20 g Bottle. [See More]

  • Substrate Compatibility: Metal; Plastic
  • Cure / Technology: Single Component
  • Compound Type: Adhesive
  • Chemical System: Cyanoacrylate
Optically Clear Epoxy Passes ISO 10993-5 Certification for Cytotoxicity -- EP30-4Med
from Master Bond, Inc.

Master Bond EP30-4Med is a two part epoxy system with a fast set up time that cures at room temperature, or even more rapidly with a bit of heat. This low viscosity system meets the requirements of ISO 10993-5 testing and is therefore considered to be non-cytotoxic. It can be used for bonding,... [See More]

  • Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
  • Cure / Technology: Thermoset; Two Component  ; Room Temperature Vulcanizing or Curing
  • Compound Type: Adhesive; Sealant
  • Chemical System: Epoxy
Self Sealer Thread Sealants -- Grade 604
from Hi-Tech Seals, Inc.

HERNON ® Self Sealer products are tough, pre-applied, non-hardening thread sealants. They provide instant seal on different pipe threads and can be used up to eight (8) times without re-coating. Self-Sealer products are water based, non-toxic, and safe and can be applied easily without special... [See More]

  • Substrate Compatibility: Metal; Plastic
  • Chemical System: Acrylic
  • Compound Type: Sealant
  • Type / Form: Liquid
Instant Adhesives -- LOCTITE 425
from Henkel Corporation - Industrial

Ethyl cyanoacrylate/aliphatic ester adhesive designed as a fast curing, low strength adhesive for locking metal and plastics fasteners. LOCTITE ® 425 is a dark blue ethyl cyanoacrylate/aliphatic ester adhesive designed as a fast curing, low strength adhesive for locking metal and plastics... [See More]

  • Substrate Compatibility: Metal; Plastic
  • Cure / Technology: Single Component
  • Compound Type: Adhesive
  • Chemical System: Cyanoacrylate
Boltlocker
from DME Company

ANAEROBICS Boltlocker. Anaerobic Threadlockers are single component liquids which chemically cure & harden in the absence of air. Locks & seals metal threaded assemblies in a wide range of applications. Provides a positive seal that resists most fluids. Prevents nuts, bolts and other... [See More]

  • Substrate Compatibility: Plastic; Dissimilar Substrates
  • Cure / Technology: Anaerobic
  • Compound Type: Adhesive
  • Type / Form: Liquid
Threadlockers -- Vibra-Tite®
from ND Industries, Inc.

Anaerobic Threadlockers form a hard lock when applied to a fastener which is then installed into its mating part. In the absence of air and the presence of metal, a chemical reaction takes places which causes the material to harden, unitizing the assembly. Anaerobic products are not recommended for... [See More]

  • Substrate Compatibility: Metal; Plastic; Wood
  • Cure / Technology: Anaerobic; Single Component
  • Compound Type: Adhesive
  • Type / Form: Liquid
VBRT Threadlockers -- 32520 [32520 from Vibra-Tite]
from Galco Industrial Electronics

Threadlocker, Plastic Parts 20 gm [See More]

  • Substrate Compatibility: Plastic
1400 Series Locking Agents -- TB1401
from ThreeBond International, Inc.

Thread Locking Agents. Thread-locking adhesive are typically anerobic type which uses metal ions and lack of oxygen to cure. This product type is used to prevent screws and bolts from loosening, leaking, or rusting. ThreeBond also offers a solvent type that can be used with plastic. This type is... [See More]

  • Substrate Compatibility: Metal; Plastic; Rubber or Elastomer
  • Viscosity: 350
  • Industry: Automotive