Flux Cored Wire Welding Alloys
from Lincoln Electric Co. (The)
Top Features. High deposition in the flat and horizontal positions. Designed for welding with 100% CO2 shielding gas. Excellent bead wetting and low spatter. Tolerates mild levels of surface contaminants. Stiff wire for easy breaking. Note: This product contains micro-alloying elements. Additional... [See More]
- Joining Process / Product Form: Flux Cored Wire
- Diameter / Thickness: 0.0625 to 0.0938
- Applications / Materials Joined: Mild Steel for Structural Fabrication, Barge Fabrication, Heavy Fabrication, and Construction Equipment
- Tensile Strength (UTS): 80495 to 92098
from ESAB Welding and Cutting Products
Features. Arcaloy MC18CrCb is an 18% Cr alloy metal cored electrode stabilized with Titanium (Ti) and Niobium (Nb). It is designed for welding Armco 18Cr-Cb HP-10TM stainless steels used in catalytic converters, manifolds, mufflers, and exhaust systems. It is also suited for welding parts with poor... [See More]
- Joining Process / Product Form: Flux Cored Wire
- Welding Filler Types: Steel - Stainless
from Hobart Brothers, an ITW Company
Brand. McKAY ®. Category. Build-Up Flux-Cored Open-Arc Wires. Description. Tube-Alloy AP-O is a premium work hardening chromium-manganese austenitic stainless steel alloy. Can be used for the build-up and joining of manganese, as well as carbon and low alloy steels. Has a higher toughness than... [See More]
- Joining Process / Product Form: Flux Cored Wire
- Welding Filler Types: Hardfacing / Repair Alloy
- Diameter / Thickness: 0.0625
from Universal Wire Works Inc.
Universal 308 coated electrodes are used for welding unstabilized 18-8 stainless steels such as types 301, 302, 304, 305, and 308. Universal 308 electrodes provide corrosion resistance and physical properties equal to or greater than the steels for which they are recommended. Typical applications... [See More]
- Joining Process / Product Form: Flux Cored Wire
- Tensile Strength (UTS): 87000
- Applications / Materials Joined: Stainless Steel
- Elongation: 45
from Lincoln Electric Co. (The)
Top Features. Smooth arc transfer and low spatter. Designed for welding with either 100% CO2 or 75-82% Argon/balance CO2 shielding gases. Good bead appearance. Fast freezing slag for out-of-position welding. Meets AWS D1.8 seismic lot waiver requirements. Notes: FEMA 353 and AWS D1.8 structural... [See More]
- Joining Process / Product Form: Flux Cored Wire
- Diameter / Thickness: 0.0450 to 0.0625
- Applications / Materials Joined: Mild Steel for Shipbuilding, Barges and Offshore Platforms, Heavy Equipment, Structural Fabrication, General Fabrication
- Tensile Strength (UTS): 84847 to 98625
from ESAB Welding and Cutting Products
Features. Arcaloy MC308L is a composite metal cored stainless steel wire which has a stainless steel sheath. Arcaloy MC308L is used for welding types 301, 302, 304, and 304L. This may be used for welding types 321 and 347 if service temperatures do not exceed 500 °F(260 °C). Its higher... [See More]
- Joining Process / Product Form: Flux Cored Wire
- Approvals / Conformance: ASME; AWS; CWB
- Welding Filler Types: Steel - Stainless
from Hobart Brothers, an ITW Company
Brand. COREX ®. Category. Gas-Shielded Wires, Carbon Steel, All Position. Description. Vision AP 70 is a new generation, premium all position gas shielded flux cored wire designed to have extra low smoke emission levels. This wire provides unsurpassed operator appeal while reducing fume... [See More]
- Joining Process / Product Form: Flux Cored Wire
- Welding Filler Types: Carbon Steel
- Diameter / Thickness: 0.0450
- Weld Positions: All positions
from Lincoln Electric Co. (The)
Top Features. Dual classified for both 100% CO2 and 75% Argon / 25% CO2 mixed gas. Charpy V-Notch impact toughness tested to -40°C (-40°F). High travel speeds. Spray like transfer with minimal spatter. Rod based manufacturing for industry leading wire stiffness and feedability. Increased rigidity... [See More]
- Joining Process / Product Form: Flux Cored Wire
- Diameter / Thickness: 0.0350 to 0.0625
- Applications / Materials Joined: Mild Steel for Bridge, Ship, Barge or Offshore Drilling Rig Construction, General Fabrication, Machinery Fabrication, Structural Fabrication
- Tensile Strength (UTS): 81221 to 91373
from ESAB Welding and Cutting Products
Features. Designed primarily for overlay applications on carbon steel. May also be used for welding 309 stainless and joining dissimilar metals. Industries. Industrial and General Fabrication. Mobile Equipment. Power Generation. Process. Railcars. Welding Process. Welding-FCAW - Flux Core Arc... [See More]
- Joining Process / Product Form: Flux Cored Wire
- Yield Strength (YS): 63961
- Tensile Strength (UTS): 90938
- Elongation: 34
from Hobart Brothers, an ITW Company
Brand. HOBART ®. Category. Self-Shielded Wires, Carbon Steel, All Position. Description. This wire is used for almost any general purpose welding application and in any position. Works well on coated steels. Applications. Single or multiple pass applications, no shielding gas required. [See More]
- Joining Process / Product Form: Flux Cored Wire
- Welding Filler Types: Carbon Steel
- Diameter / Thickness: 0.0350
- Weld Positions: All positions
from Lincoln Electric Co. (The)
Top Features. Designed for welding with 75-95% Argon/Balance CO2 shielding gas. Capable of producing weld deposits with tensile strength exceeding 620 MPa (90 ksi). Use on high strength, low alloy steel applications. H8 diffusible hydrogen levels. Typical Applications. For applications requiring... [See More]
- Joining Process / Product Form: Flux Cored Wire
- Diameter / Thickness: 0.0450 to 0.0625
- Applications / Materials Joined: For Applications Requiring High Strength Weld Metal, Such as HY-80, HSLA 80 and ASTM A710 Steels
- Tensile Strength (UTS): 89923 to 110228
from ESAB Welding and Cutting Products
Features. Coreshield 11 is an all-position self-shielded flux cored welding wire meeting all requirements for the E71T-11 classification.Coreshield 11 is excellent for use on single or multiple pass lap, fillet and butt welds on mild steels in all welding positions. Limitations do exist for... [See More]
- Joining Process / Product Form: Flux Cored Wire
- Yield Strength (YS): 63091
- Tensile Strength (UTS): 89923
- Elongation: 22
from Hobart Brothers, an ITW Company
Brand. McKAY ®. Category. Stainless Flux-Cored, Gas-Shielded Wires, All Position. Description. A low carbon martensitic stainless steel that can be used for joining Type CA-6NM and 420 stainless steels. Provides better crack resistance than a 410 weld metal. Preheat of 300 degrees F is... [See More]
- Joining Process / Product Form: Flux Cored Wire
- Welding Filler Types: Steel - Stainless
- Diameter / Thickness: 0.0450
- Weld Positions: All positions
from Lincoln Electric Co. (The)
Top Features. Meets AWS D1.8 seismic lot waiver requirements for critical welds. H8 diffusible hydrogen levels - controlled for high resistance to hydrogen induced cracking. High deposition rates and excellent fast follow characteristics. Stiff wire enables feeding over long distances. Tolerates... [See More]
- Joining Process / Product Form: Flux Cored Wire
- Diameter / Thickness: 0.0938
- Applications / Materials Joined: Mild Steel for Structural Fabrication, Seismic Applications, Heavy Equipment, Machinery Fabrication, General Fabrication
- Tensile Strength (UTS): 82671 to 89923
from ESAB Welding and Cutting Products
Features. Coreshield 15 is an all-position self-shielded flux cored welding wire for single pass applications. Coreshield 15 produces smooth arc action, full slag coverage, easy slag removal, and low spatter. The use of DCEN (electrode negative) current minimizes the risk of burn-through. Coreshield... [See More]
- Joining Process / Product Form: Flux Cored Wire
- Welding Filler Types: Carbon Steel
- Tensile Strength (UTS): 89198
- Approvals / Conformance: AWS
from Lincoln Electric Co. (The)
Top Features. High deposition in the flat and horizontal positions. Low fume generation rates. Designed for welding with 100% CO2 shielding gas. Premium arc performance and bead appearance. ProTech® foil bag packaging. Typical Applications. Structural fabrication. Heavy equipment. Shipbuilding. [See More]
- Joining Process / Product Form: Flux Cored Wire
- Diameter / Thickness: 0.0625 to 0.0938
- Applications / Materials Joined: Mild Steel for Structural Fabrication, Heavy Equipment, Shipbuilding
- Tensile Strength (UTS): 80495 to 85572
from ESAB Welding and Cutting Products
Features. Dual Shield 8000-B2 is an all-position flux cored electrode which contains 1.25% Cr - 0.5% Mo. The analysis is very similar to Dual Shield 88 CM, except 8000-B2 is for out-of-position welding. The weld metal analysis is similar to an E8018-B2 low Hydrogen electrode. Dual Shield 8000-B2... [See More]
- Joining Process / Product Form: Flux Cored Wire
- Yield Strength (YS): 83396
- Tensile Strength (UTS): 94274
- Elongation: 21
from Lincoln Electric Co. (The)
Top Features. Capable of producing weld deposits with impact toughness exceeding 27 J (20 ft·lbf) at -40°C (-40°F). Designed for welding with 75-80% Argon/balance CO2 shielding gas. Premium arc performance and bead appearance. ProTech® foil bag packaging. Typical Applications. Offshore. Pressure... [See More]
- Joining Process / Product Form: Flux Cored Wire
- Diameter / Thickness: 0.0450 to 0.0625
- Applications / Materials Joined: Mild Steel for Offshore, Pressure Vessels, Shipbuilding, Heavy Equipment, ASME Related Applications
- Tensile Strength (UTS): 81946 to 88472
from ESAB Welding and Cutting Products
Features. Dual Shield 810X-Ni1 provides outstanding operator appeal with an easily controlled arc, improved operation at both lower and higher current levels, minimal spatter and easily removed slag. Dual Shield 810X-Ni1 is designed for use with 100% CO2. It is an excellent choice for welding on... [See More]
- Joining Process / Product Form: Flux Cored Wire
- Tensile Strength (UTS): 92000
- Applications / Materials Joined: COR-TEN® Steel in Applications Where Weathering Grade Wires are Not Desirable
- Yield Strength (YS): 86000
from Lincoln Electric Co. (The)
Top Features. Capable of producing low hydrogen weld deposits with impact toughness exceeding 27 J (20 ft·lbf) at -40°C (-40°F). Designed for welding with 75-80% Argon/balance CO2 gas. Premium arc performance and bead appearance. ProTech® foil bag packaging. Typical Applications. Offshore. Heavy... [See More]
- Joining Process / Product Form: Flux Cored Wire
- Diameter / Thickness: 0.0450 to 0.0625
- Applications / Materials Joined: Mild Steel for Offshore, Heavy Equipment, Shipbuilding, Pressure Vessels
- Tensile Strength (UTS): 79770 to 89198
from ESAB Welding and Cutting Products
Features. Dual Shield 9000-B3 is an all-position flux cored electrode which deposits a 2.25% Cr - 1% Mo weld metal. The analysis is very similar to Dual Shield 98 CM, except 9000-B3 is for out-of-position welding. The weld metal analysis is similar to an E9018-B3 low hydrogen electrode. Dual Shield... [See More]
- Joining Process / Product Form: Flux Cored Wire
- Yield Strength (YS): 86297
- Tensile Strength (UTS): 100075
- Elongation: 20
from Lincoln Electric Co. (The)
Top Features. Capable of producing weld deposits with impact toughness exceeding 27 J (20 ft·lbf) at -40°C (-40°F). Designed for welding with 100% CO2 shielding gas. Premium arc performance and bead appearance. ProTech® foil bag packaging. Typical Applications. Bridge fabrication. Pressure vessels. [See More]
- Joining Process / Product Form: Flux Cored Wire
- Diameter / Thickness: 0.0450 to 0.0625
- Applications / Materials Joined: Mild Steel for Bridge Fabrication, Pressure Vessels, Shipbuilding, Offshore, ASME Related Applications
- Tensile Strength (UTS): 78320 to 84847
from ESAB Welding and Cutting Products
Features. Dual Shield II 100 is an all-position flux cored electrode that combines a high strength deposit with excellent impact toughness and low diffusible hydrogen levels. The rutile basic slag system produces a smooth spray-like transfer with reduced spatter and low post weld cleanup. Dual... [See More]
- Joining Process / Product Form: Flux Cored Wire
- Yield Strength (YS): 101526
- Tensile Strength (UTS): 110228
- Elongation: 22
from Lincoln Electric Co. (The)
Top Features. Fast freezing slag for out-of-position welding. Designed for welding with either 100% CO2 or 75% Argon/25% CO2 shielding gases. Premium arc performance and bead appearance. ProTech® foil bag packaging. Available to meet Buy America. Choose a Buy America MTS product from the list of... [See More]
- Joining Process / Product Form: Flux Cored Wire
- Diameter / Thickness: 0.0460 to 0.0625
- Applications / Materials Joined: Mild Steel for General Fabrication
- Tensile Strength (UTS): 82671 to 95724
from ESAB Welding and Cutting Products
Features. The wire produces a smooth stable arc and low spatter levels using a 100% CO2 shielding gas. Dual Shield II 81-K2 was developed for higher tensile steels such as ASTM A302, A533 Class I and A537. Applications include ship fabrication, offshore oil rigs, and heavy equipment construction. [See More]
- Joining Process / Product Form: Flux Cored Wire
- Yield Strength (YS): 74694
- Tensile Strength (UTS): 82671
- Elongation: 27
from Lincoln Electric Co. (The)
Top Features. Fast freezing slag for out-of-position welding. Designed for welding with 75 - 85% Argon/balance CO2 shielding gas. Premium arc performance and bead appearance. ProTech® foil bag packaging. Meets AWS D1.8 seismic lot waiver requirements. Available to meet Buy America. Choose a Buy... [See More]
- Joining Process / Product Form: Flux Cored Wire
- Diameter / Thickness: 0.0450 to 0.0625
- Applications / Materials Joined: Mild Steel for Shipbuilding, Seismic Structural Fabrication, General Fabrication
- Tensile Strength (UTS): 87022 to 94274
from ESAB Welding and Cutting Products
Features. Dual Shield 700X is a high deposition, deep penetration wire for joining of heavy structural steel components. Designed for flat and horizontal position welding using CO2 shielding gas, this X Series wire provides high deposition rates, high efficiency and excellent performance. The bead... [See More]
- Joining Process / Product Form: Flux Cored Wire
- Yield Strength (YS): 71068
- Tensile Strength (UTS): 81946
- Elongation: 27
from Lincoln Electric Co. (The)
Top Features. Fast freezing slag for out-of-position welding. Designed for welding with 100% CO2. Premium arc performance and bead appearance shielding gas. ProTech® foil bag packaging. Meets AWS D1.8 seismic lot waiver requirements. Available to meet Buy America. Choose a Buy America MTS product... [See More]
- Joining Process / Product Form: Flux Cored Wire
- Diameter / Thickness: 0.0450 to 0.0625
- Applications / Materials Joined: Mild Steel Shipbuilding, Seismic Structural Fabrication, General Fabrication, Barge and Railcar Fabrication
- Tensile Strength (UTS): 82671 to 87747
from ESAB Welding and Cutting Products
Features. All-position AC/DC reverse nickel electrode for heavy sections of cast iron and ductile iron. For production welding requiring machinable deposits with high strength and good ductility. Good color match. Meets AWS A5.15, Class ENiFe-Cl-A [See More]
- Joining Process / Product Form: Flux Cored Wire; Hollow wire or metal cored filler
- Yield Strength (YS): 60000
- Tensile Strength (UTS): 80000
- Elongation: 12
from Lincoln Electric Co. (The)
Top Features. High deposition in the flat and horizontal positions. H4 diffusible hydrogen levels. Designed for welding with 100% CO2 shielding gas. Premium arc performance and bead appearance. ProTech® foil bag packaging. Typical Applications. Highly restrained joints. Hard to weld base materials. [See More]
- Joining Process / Product Form: Flux Cored Wire
- Diameter / Thickness: 0.0625 to 0.0938
- Applications / Materials Joined: Mild Steel for Highly Restrained Joints, Hard to Weld Base Materials, Thick Steel Sections in Structural Fabrication, Heavy Equipment, Mining
- Tensile Strength (UTS): 79045 to 84121
from ESAB Welding and Cutting Products
Features. Shield-Bright 410NiMo is an all-positional gas shielded flux cored wire for fabrication and repair of hydroelectric turbine "runners" and other similar applications. Its spray-like transfer enhances the arc characteristics while minimizing post-weld clean up and rework. The ease of use and... [See More]
- Joining Process / Product Form: Flux Cored Wire
- Yield Strength (YS): 111000
- Tensile Strength (UTS): 134000
- Elongation: 17
from Lincoln Electric Co. (The)
Top Features. Capable of producing weld deposits with impact toughness exceeding 89 - 127 J (66 - 94 ft·lbf) at -40°C (-40°F). Designed for welding with 75-85% Argon/Balance CO2 shielding gas. Premium arc performance and bead appearance. H4 diffusible hydrogen levels. ProTech® foil bag packaging. [See More]
- Joining Process / Product Form: Flux Cored Wire
- Diameter / Thickness: 0.0450 to 0.0625
- Applications / Materials Joined: Low Alloy for High Strength Steels with 550 MPa (80 Ksi) Tensile Strength, Offshore, Shipbuilding
- Tensile Strength (UTS): 84847 to 87747
from Lincoln Electric Co. (The)
Top Features. Capable of producing weld deposits with impact toughness exceeding 111 - 141 J (82 - 104 ft·lbf) at -40°C (-40°F). Designed for welding with 100% CO2 shielding gas. Premium arc performance and bead appearance. H4 diffusible hydrogen levels. ProTech® foil bag packaging. Typical... [See More]
- Joining Process / Product Form: Flux Cored Wire
- Diameter / Thickness: 0.0450 to 0.0625
- Applications / Materials Joined: Low Alloy for High Strength Steels with 550 MPa (80 Ksi) Tensile Strength, Offshore, Shipbuilding
- Tensile Strength (UTS): 84121 to 88472
from Lincoln Electric Co. (The)
Top Features. Capable of producing weld deposits with impact toughness exceeding 88 - 123 J (65 - 91 ft·lbf) at -40°C (-40°F). Designed for welding with 75-85% Argon/Balance CO2 shielding gas. Premium arc performance and bead appearance. Meets AWS D1.8 seismic lot waiver requirements. ProTech® foil... [See More]
- Joining Process / Product Form: Flux Cored Wire
- Diameter / Thickness: 0.0450 to 0.0625
- Applications / Materials Joined: Low Alloy for Bridge Fabrication, Weathering Steels, Offshore, Structural Fabrication, NACE Applications
- Tensile Strength (UTS): 86297 to 92824
from Lincoln Electric Co. (The)
Top Features. Capable of producing weld deposits with impact toughness exceeding 88 - 123 J (65 - 91 ft·lbf) at -40°C (-40°F). Designed for welding with 100% CO2 shielding gas. Premium arc performance and bead appearance. Meets AWS D1.8 seismic lot waiver requirements. ProTech® foil bag packaging. [See More]
- Joining Process / Product Form: Flux Cored Wire
- Diameter / Thickness: 0.0450 to 0.0625
- Applications / Materials Joined: Low Alloy for Bridge Fabrication, Weathering Steels, Offshore, Structural Fabrication, NACE Applications
- Tensile Strength (UTS): 86297 to 92098
from Lincoln Electric Co. (The)
Top Features. Capable of producing weld deposits with impact toughness exceeding 88 - 123 J (65 - 91 ft·lbf) at -40°C (-40°F). Designed for welding with 75-85% Argon/Balance CO2 shielding gas. Premium arc performance and bead appearance. Meets AWS D1.8 seismic lot waiver requirements. ProTech® foil... [See More]
- Joining Process / Product Form: Flux Cored Wire
- Diameter / Thickness: 0.0450 to 0.0625
- Applications / Materials Joined: Low Alloy for Mining, Offshore, Bridge Fabrication, High Strength Fabrication
- Tensile Strength (UTS): 89198 to 92098
from Lincoln Electric Co. (The)
Top Features. Capable of producing weld deposits with impact toughness exceeding 54 - 84 J (40 - 62 ft·lbf) at -51°C (-60°F). Designed for welding with 100% CO2 shielding gas. Premium arc performance and bead appearance. H4 diffusible hydrogen levels. ProTech® foil bag packaging. Typical... [See More]
- Joining Process / Product Form: Flux Cored Wire
- Diameter / Thickness: 0.0450 to 0.0625
- Applications / Materials Joined: Low Alloy for Mining, Offshore, Bridge Fabrication, High Strength Fabrication
- Tensile Strength (UTS): 89198 to 94274
from Lincoln Electric Co. (The)
Top Features. High Deposition Rates - increase weld deposition up to 10 lbs/hr out-of-position. Flat Bead Appearance - fast freezing slag for a flat bead shape and increased productivity in all positions, including vertical up. Wide Operating Range - operators can set the machine on a single setting... [See More]
- Joining Process / Product Form: Flux Cored Wire
- Diameter / Thickness: 0.0450 to 0.0625
- Applications / Materials Joined: Mild Steel for Shipbuilding, General Fabrication
- Tensile Strength (UTS): 85572 to 88472
from Lincoln Electric Co. (The)
Top Features. High Deposition Rates - increase weld deposition up to 10 lbs/hr out-of-position. Flat Bead Appearance - fast freezing slag for a flat bead shape and increased productivity in all positions, including vertical up. Wide Operating Range - operators can set the machine on a single setting... [See More]
- Joining Process / Product Form: Flux Cored Wire
- Diameter / Thickness: 0.0450 to 0.0625
- Applications / Materials Joined: Mild Steel for Shipbuilding, General Fabrication
- Tensile Strength (UTS): 89198 to 91808
from Lincoln Electric Co. (The)
Top Features. Robust Mechanical Properties - meets AWS strength and low temperature impact toughness requirements in the as-welded and stress relieved conditions. Operator Friendly - premium arc performance and bead shape makes SR-12 easy to use for welders of all skill levels. Typical Applications. [See More]
- Joining Process / Product Form: Flux Cored Wire
- Diameter / Thickness: 0.0450
- Applications / Materials Joined: Mild Steel for Pressure Vessel Fabrication, Applications Requiring PWHT of Mild Steel
- Tensile Strength (UTS): 81946 to 84992
from Lincoln Electric Co. (The)
Top Features. Fast travel speeds and high deposition rates. Maximum penetration. Flat bead profile on butt welds. Join dissimilar plate thicknesses with even heat distribution. Warning: NR-131 is NOT recommended for multiple passes. Typical Applications. Single pass welding on thicknesses from 0.8... [See More]
- Joining Process / Product Form: Flux Cored Wire
- Diameter / Thickness: 0.0938
- Applications / Materials Joined: Mild Steel for Single Pass Welding on Thicknesses from 0.8 Mm - 4.8 Mm (0.030 - 3/16 In) Spot or Short Intermittent Welds, Automotive, Transportation
- Tensile Strength (UTS): 73244 to 81221
from Lincoln Electric Co. (The)
Top Features. Designed for high speed welding of specially coated steels. Soft, consistent arc. Porosity resistant. Excellent overlapping capabilities. Ideal for robotic applications. Warning: NR-5 is NOT recommended for welding multiple passes. Notes: The preferred drag angle is 15°, however,... [See More]
- Joining Process / Product Form: Flux Cored Wire
- Diameter / Thickness: 0.0620 to 0.0680
- Applications / Materials Joined: Mild Steel for Single Pass Welding on Thicknesses from 0.8 Mm - 4.8 Mm (0.030 - 3/16 In) Spot or Short Intermittent Welds, Automotive, Transportation
- Tensile Strength (UTS): 69618 to 79770
from Lincoln Electric Co. (The)
Top Features. Designed to produce a nickel bearing weld deposit. Capable of producing weld deposits with impact toughness exceeding 27 J (20 ft·lbf) at -29°C (-20°F). Color match on weathering steels. Handles poor fit-up. Root bead capability. Typical Applications. Roundabout groove welds on heavy... [See More]
- Joining Process / Product Form: Flux Cored Wire
- Diameter / Thickness: 0.0781
- Applications / Materials Joined: Low Alloy for Roundabout Groove Welds on Heavy Wall Tubular Construction, Bridges and Other Structural Components Made from Weathering Steels
- Tensile Strength (UTS): 79045 to 83396